Digital Front Panel Rotor-Stator Mixers

2 Results
Laboratory High Shear Mixer -- HSM-100LCI-T
from Charles Ross & Son Company

The laboratory Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the... [See More]

  • User Interface: Digital
  • Capacity (volumetric): 0.0401 to 0.5347
  • Media Type: Liquids
  • Market / Application Trigger: Laboratory
Homogenizers -- LambdaVita
from NETZSCH Premier Technologies LLC

Homogenizer LambdaVita. Investment Security Right from the Start!. General. The quality of the homogenizer determines the quality of your emulsion. Only by using the shear energy optimally the necessary droplet sizes and droplet size distributions can be achieved. Apart from the profitability, the... [See More]

  • User Interface: Digital
  • Market / Application Trigger: Industrial
  • Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
  • Mounting: Portable (optional feature); Floor Mounted