Agricultural Products Rotor-Stator Mixers
from IKA Works, Inc.
Single Stage homogenizers provide high throughput capabilities and superior mixing results. The IKA HED 2000 is excellent for de-agglomerating, dispersing, emulsifying, blending, disintegrating and homogenizing. [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Market / Application Trigger: Industrial
- Feed Rate (volumetric): 660 to 15850
- Operating Condition: Batch; Continuous / In-Line (optional feature)
from NETZSCH Premier Technologies LLC
MaxShear Inline Disperser. Extreme high-shear performance. General. Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available. Manufactured to extremely precise tolerances... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
- Operating Condition: Continuous / In-Line
- Market / Application Trigger: Industrial
- Mounting: Portable (optional feature); Floor Mounted
from IKA Works, Inc.
It is well known that tip speed, and therefore shear rate, is one of the most important factors in achieving the finest micro-emulsions. The SUPER DISPAX REACTOR combines extremely high shear rates with a fine generator geometry to produce the ultimate in high energy dispersing. Due to the high tip... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Market / Application Trigger: Industrial
- Mixer Location: In-Line
from IKA Works, Inc.
The IKA ROTOTRON® RTS jet flow agitator is a universal overhead stirrer that combines the functionality of a conventional stirring device with the properties of a disperser equipped with a rotor/stator system. RTS-type machines are used for tasks such as homogenization, dispersing, suspension,... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Market / Application Trigger: Industrial
- Capacity (volumetric): 706
- Operating Condition: Batch
from IKA Works, Inc.
The IKA CMS 2000 provides an extremely high suction capacity that is ideal for wetting out difficult to mix powders. The high shear rotor and stator provide a homogeneous, agglomerate-free product. The high capacities of the CMS can greatly reduce process times. The CMS can be installed in a... [See More]
- Media Type: Liquid with Suspended Solids
- Market / Application Trigger: Industrial
- Feed Rate (volumetric): 52834
- Operating Condition: Continuous / In-Line
from IKA Works, Inc.
The ULTRA-TURRAX ® UTC is a high-performance dispersing machine used for the production of a variety of emulsions and suspensions in batch operations. Using the rotor-stator principle, the UTC is best suited for applications that cannot be accomplished using conventional stirring methods. The... [See More]
- Media Type: Liquids
- Market / Application Trigger: Industrial
- Capacity (volumetric): 141
- Operating Condition: Batch
from IKA Works, Inc.
The IKA ® ULTRA-TURRAX UTL 2000 is a high-performance single-stage dispersing machine used for the production of emulsions and suspensions in continuous operations. The UTL 2000 uses the rotor-stator principle and is best suited for continuous applications that cannot be accomplished using... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Market / Application Trigger: Industrial
- Feed Rate (volumetric): 79 to 33022
- Operating Condition: Continuous / In-Line