Stand Mounted Rotor-Stator Mixers

4 Results
High Shear Homogenizer Mixer (CAVITRON) -- 1008
from ARDE Barinco, Inc.

Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs... [See More]

  • Mounting: Stand; Overhead
  • Market / Application Trigger: Industrial; Laboratory
  • Feed Rate (volumetric): 12 to 210
  • Operating Condition: Batch; Continuous / In-Line
PreMax High Shear Laboratory Mixer -- PDM Series
from Charles Ross & Son Company

The PreMax* is a single stage rotor/stator generator specially contoured to generate high shear and vigorous flow in a batch mixing environment. The Delta rotor/stator of the PreMax is designed to produce an intense combination of mechanical and cavitational shear, which results in aggressive... [See More]

  • Mounting: Benchtop; Stand
  • Capacity (volumetric): 0.0167 to 0.6684
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Market / Application Trigger: Laboratory
Vacuum Mixer Homogenizer
from Charles Ross & Son Company

The Ross Turboemulsifier consists of a counter-rotating turbine and a high speed rotor/stator. The rotor stator head is positioned in the bottom center of the mix vessel to enable its use with very small volumes of material. During the mixing operation the outer turbine rotates clockwise and moves... [See More]

  • Mounting: Stand; Floor Mounted
  • Capacity (volumetric): 0.3531 to 141
  • Media Type: Liquids
  • Market / Application Trigger: Industrial; Laboratory
1/2 HP Air Stirrer w/ Chuck -- ASH050DCK
from Mixer Direct

This Air Stirrer powerhead is ready to attach to your stand and get to work. With a 10" X 5/8" stainless rod ground and polished to mate flawlessly with the SCP06262S, this motor assembly will fit most lab or small batch operations. Chuck will accept up to a 3/8" shaft. Air motor is equipped with a... [See More]

  • Mounting: Handheld (optional feature); Portable; Benchtop; Stand; Overhead; Floor Mounted (optional feature)
  • Viscosity Range: 1 to 1000
  • Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
  • Capacity (volumetric): 0.1337 to 4.01