Adhesives Processing Rotor-Stator Mixers
from ARDE Barinco, Inc.
High shear dispersion of solids and emulsification of immiscible liquids at extrememly high shear rates to produce the finest particle size distributions in the shortest amount of time. For more than 40 years, process engineers in the chemical, food, cosmetic, pharmaceutical, textile and coatings... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
- Market / Application Trigger: Industrial; Laboratory
- Feed Rate (volumetric): 14100
- Operating Condition: Batch
from Charles Ross & Son Company
The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
- Market / Application Trigger: Industrial
- Media Type: Liquids
- Operating Condition: Batch
from Charles Ross & Son Company
The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
- Market / Application Trigger: Industrial
- Media Type: Liquids
- Operating Condition: Batch
from Charles Ross & Son Company
Powders like fumed silica, calcium carbonate, titanium dioxide, gums, thickeners and many pigments are difficult to wet out. Even with a strong vortex in an open vessel, they resist wetting out, and often float on the surface for hours. Our new SLIM technology enables you to wet out powders almost... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
- Operating Condition: Batch
- Market / Application Trigger: Industrial
- Mixer Location: Top Entry
from Charles Ross & Son Company
Powders like fumed silica, calcium carbonate, titanium dioxide, gums, thickeners and many pigments are difficult to wet out. Even with a strong vortex in an open vessel, they resist wetting out, and often float on the surface for hours. Our new SLIM technology enables you to wet out powders almost... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
- Operating Condition: Batch
- Market / Application Trigger: Industrial
- Mixer Location: Top Entry
from Charles Ross & Son Company
The rotor/stator generates an intense vacuum and sucks in powders and liquids into the rotor-stator area. A feed tube adjacent to the back of the rotor provides a path to inject solids directly into the stream. The solids are combined and mixed into the flowing stream at the same point, the mixer is... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
- Operating Condition: Batch
- Market / Application Trigger: Industrial
- Mixer Location: In-Line
from Charles Ross & Son Company
The Inline Model High Shear Rotor-Stator mixer design consists of a single, dual or four stage rotor that turns at high speed within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. The Inline model is a good choice for process lines that require... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
- Market / Application Trigger: Laboratory
- Media Type: Liquids
- Operating Condition: Batch
from Charles Ross & Son Company
The Inline Model High Shear Rotor-Stator mixer design consists of a single, dual or four stage rotor that turns at high speed within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. The Inline model is a good choice for process lines that require... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
- Capacity (volumetric): 8.82 to 239
- Media Type: Liquids
- Market / Application Trigger: Industrial
from Charles Ross & Son Company
The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
- Capacity (volumetric): 0.0401 to 0.5347
- Media Type: Liquids
- Market / Application Trigger: Laboratory
from Charles Ross & Son Company
The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
- Capacity (volumetric): 0.0401 to 0.6684
- Media Type: Liquids
- Market / Application Trigger: Laboratory
from Charles Ross & Son Company
The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
- Capacity (volumetric): 0.0401 to 0.4010
- Media Type: Liquids
- Market / Application Trigger: Laboratory
from Charles Ross & Son Company
The laboratory Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
- Capacity (volumetric): 0.0401 to 0.5347
- Media Type: Liquids
- Market / Application Trigger: Laboratory
from Charles Ross & Son Company
We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
- Capacity (volumetric): 0.0418 to 0.5347
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Laboratory
from Charles Ross & Son Company
We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
- Capacity (volumetric): 20.05 to 100
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Industrial
from Charles Ross & Son Company
Our Ultra High Shear Models include the Quad,X Series or MegaShear Designs. The units include four stage or greater rotors that turn at speeds to 15,000 feet per minute within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. This series is a good... [See More]
- Applications / Industry: Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
- Market / Application Trigger: Industrial; Laboratory
- Media Type: Liquids
- Operating Condition: Batch