Liquids, Solutions, Emulsions Rotor-Stator Mixers
from Charles Ross & Son Company
The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Market / Application Trigger: Industrial
- Mixer Location: Top Entry
from Charles Ross & Son Company
The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Market / Application Trigger: Industrial
- Mixer Location: Top Entry
from Charles Ross & Son Company
The Inline Model High Shear Rotor-Stator mixer design consists of a single, dual or four stage rotor that turns at high speed within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. The Inline model is a good choice for process lines that require... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Market / Application Trigger: Laboratory
- Mounting: Benchtop; Floor Mounted
from Charles Ross & Son Company
The Inline Model High Shear Rotor-Stator mixer design consists of a single, dual or four stage rotor that turns at high speed within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. The Inline model is a good choice for process lines that require... [See More]
- Media Type: Liquids
- Market / Application Trigger: Industrial
- Capacity (volumetric): 8.82 to 239
- Operating Condition: Batch
from Charles Ross & Son Company
The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]
- Media Type: Liquids
- Market / Application Trigger: Laboratory
- Capacity (volumetric): 0.0401 to 0.5347
- Operating Condition: Batch
from Charles Ross & Son Company
The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]
- Media Type: Liquids
- Market / Application Trigger: Laboratory
- Capacity (volumetric): 0.0401 to 0.6684
- Operating Condition: Batch
from Charles Ross & Son Company
The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]
- Media Type: Liquids
- Market / Application Trigger: Laboratory
- Capacity (volumetric): 0.0401 to 0.4010
- Operating Condition: Batch
from Charles Ross & Son Company
The laboratory Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the... [See More]
- Media Type: Liquids
- Market / Application Trigger: Laboratory
- Capacity (volumetric): 0.0401 to 0.5347
- Operating Condition: Batch
from Charles Ross & Son Company
The PreMax* is a single stage rotor/stator generator specially contoured to generate high shear and vigorous flow in a batch mixing environment. The Delta rotor/stator of the PreMax is designed to produce an intense combination of mechanical and cavitational shear, which results in aggressive... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Laboratory
- Capacity (volumetric): 0.0167 to 0.6684
- Operating Condition: Batch
from Charles Ross & Son Company
The PreMax* is a single stage rotor/stator generator specially contoured to generate high shear and vigorous flow in a batch mixing environment. The Delta rotor/stator of the PreMax is designed to produce an intense combination of mechanical and cavitational shear, which results in aggressive... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Capacity (volumetric): 0.6684 to 134
- Viscosity Range: 1 to 10000
- Market / Application Trigger: Industrial
from Charles Ross & Son Company
We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Laboratory
- Capacity (volumetric): 0.0418 to 0.5347
- Operating Condition: Batch
from Charles Ross & Son Company
We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Industrial
- Capacity (volumetric): 20.05 to 100
- Operating Condition: Batch
from Charles Ross & Son Company
Our Ultra High Shear Models include the Quad,X Series or MegaShear Designs. The units include four stage or greater rotors that turn at speeds to 15,000 feet per minute within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. This series is a good... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Market / Application Trigger: Industrial; Laboratory
- Mixer Location: In-Line
from Charles Ross & Son Company
The Ross Turboemulsifier consists of a counter-rotating turbine and a high speed rotor/stator. The rotor stator head is positioned in the bottom center of the mix vessel to enable its use with very small volumes of material. During the mixing operation the outer turbine rotates clockwise and moves... [See More]
- Media Type: Liquids
- Market / Application Trigger: Industrial; Laboratory
- Capacity (volumetric): 0.3531 to 141
- Operating Condition: Batch
from IKA Works, Inc.
Single Stage homogenizers provide high throughput capabilities and superior mixing results. The IKA HED 2000 is excellent for de-agglomerating, dispersing, emulsifying, blending, disintegrating and homogenizing. [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Market / Application Trigger: Industrial
- Feed Rate (volumetric): 660 to 15850
- Operating Condition: Batch; Continuous / In-Line (optional feature)
from Brawn Mixer
Brawn B series mixers are the backbone for some of the most demanding applications in the processing industries. Our engineered-to-application approach, built on the Brawn modular platform and backed by the toughest quality standards, ensures long lasting performance. The flexibility of the B series... [See More]
- Media Type: Liquids
- Mounting: Portable
- Market / Application Trigger: Industrial
- Mixer Location: Top Entry
from MXD Process
RP1 Line of High Shear Rotor Stator Mixers - Cost-Effective and Full Featured!. The RP1 Line of high shear rotor stator mixers offers a cost-effective and feature-rich solution for laboratory or small batch settings. This versatile benchtop mixer can handle a wide range of liquid volumes,... [See More]
- Media Type: Liquids
- Market / Application Trigger: Laboratory
- Capacity (volumetric): 0.0071 to 0.6684
- Operating Condition: Batch
from Mixer Direct
This Air Stirrer powerhead is ready to attach to your stand and get to work. With a 10" X 5/8" stainless rod ground and polished to mate flawlessly with the SCP06262S, this motor assembly will fit most lab or small batch operations. Chuck will accept up to a 3/8" shaft. Air motor is equipped with a... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
- Capacity (volumetric): 0.1337 to 4.01
- Viscosity Range: 1 to 1000
- Market / Application Trigger: Industrial; Laboratory
from Silverson Machines, Inc.
Easy to clean construction, lip and shaft seals supplied when required [See More]
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Market / Application Trigger: Industrial; Laboratory
- Capacity (volumetric): 0.1337 to 1069
- Operating Condition: Batch
from NETZSCH Premier Technologies LLC
Homogenizer LambdaVita. Investment Security Right from the Start!. General. The quality of the homogenizer determines the quality of your emulsion. Only by using the shear energy optimally the necessary droplet sizes and droplet size distributions can be achieved. Apart from the profitability, the... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
- Mounting: Portable (optional feature); Floor Mounted
- Market / Application Trigger: Industrial
- Mixer Location: Top Entry
from IKA Works, Inc.
It is well known that tip speed, and therefore shear rate, is one of the most important factors in achieving the finest micro-emulsions. The SUPER DISPAX REACTOR combines extremely high shear rates with a fine generator geometry to produce the ultimate in high energy dispersing. Due to the high tip... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Market / Application Trigger: Industrial
- Mixer Location: In-Line
from Brawn Mixer
Brawn L and S series mixers are an economical solution for small volume applications. Additional bearing support in the S series provides longer life and additional versatility. These mixers are designed for use with water or water-like fluids in tank sizes up to 500 gallons. Motors are supplied in... [See More]
- Media Type: Liquids
- Mounting: Portable
- Market / Application Trigger: Industrial
- Mixer Location: Top Entry
from NETZSCH Premier Technologies LLC
Homogenizing Mixer KappaVita. Investment Security Right from the Start!. General. The heart of each production, the homogenizing mixer. The quality of the homogenizing technology determines the quality of your products. Do not agree to any compromises. NETZSCH Vakumix offers investment security... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
- Market / Application Trigger: Industrial; Laboratory
- Capacity (volumetric): 0.0706 to 353
- Operating Condition: Batch
from IKA Works, Inc.
The IKA ROTOTRON® RTS jet flow agitator is a universal overhead stirrer that combines the functionality of a conventional stirring device with the properties of a disperser equipped with a rotor/stator system. RTS-type machines are used for tasks such as homogenization, dispersing, suspension,... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Market / Application Trigger: Industrial
- Capacity (volumetric): 706
- Operating Condition: Batch
from Brawn Mixer
Brawn M series mixers are engineered specifically for high performance in small-batch/continuous mixing applications, where the modular features of the B series mixers are required in a lighter, more economical package. The flexibility of the M series platform makes it well suited for applications... [See More]
- Media Type: Liquids
- Mounting: Portable
- Market / Application Trigger: Industrial
- Mixer Location: Top Entry
from NETZSCH Premier Technologies LLC
MaxShear Inline Disperser. Extreme high-shear performance. General. Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available. Manufactured to extremely precise tolerances... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
- Operating Condition: Continuous / In-Line
- Market / Application Trigger: Industrial
- Mounting: Portable (optional feature); Floor Mounted
from IKA Works, Inc.
The DISPAX REACTOR is a high shear, three stage dispersing machine for the production of micro-emulsions and very fine suspensions. Three rotor-stator combinations (generators) in a series produce a small droplet or particle size, with a very narrow distribution. The generators can be easily... [See More]
- Media Type: Liquids
- Operating Condition: Batch
- Market / Application Trigger: Industrial
- Mixer Location: In-Line
from Brawn Mixer
For large process operations, deep-tank mixing, or applications where top entry isn't a practical option, Brawn side entry mixers deliver a high level of efficiency, advanced sealing mechanisms, and performance to every tank size and application type.Pre-engineered stuffing box and mechanical seal... [See More]
- Media Type: Liquids
- Mixer Location: Side Entry
- Market / Application Trigger: Industrial
- Applications / Industry: Chemical Processing
from NETZSCH Premier Technologies LLC
Premix Vessels GammaVita Type ABF / ABW / ABS. Investment Security Right from the Start!. General. “Satisfied customers “ – this is our aim at NETZSCH Vakumix. We know your problems and worries and of course your wishes. Profit form our experience of many years, as you will find... [See More]
- Media Type: Liquids; Solid with Liquid Addition; Powder or Granular
- Market / Application Trigger: Industrial
- Capacity (volumetric): 0.3531 to 353
- Operating Condition: Batch
from IKA Works, Inc.
The ULTRA-TURRAX ® UTC is a high-performance dispersing machine used for the production of a variety of emulsions and suspensions in batch operations. Using the rotor-stator principle, the UTC is best suited for applications that cannot be accomplished using conventional stirring methods. The... [See More]
- Media Type: Liquids
- Market / Application Trigger: Industrial
- Capacity (volumetric): 141
- Operating Condition: Batch
from Brawn Mixer
BTO/BTR series mixers are workhorses of the Brawn industrial mixer line. Rugged and reliable design that incorporates features like oversized, hardened output shafts and 100,000-hour life tapered roller bearings are part of the reason many BTO/BTR series mixers are still in service after 25+ years. [See More]
- Media Type: Liquids
- Mounting: Overhead
- Market / Application Trigger: Industrial
- Mixer Location: Top Entry
from IKA Works, Inc.
The ULTRA-TURRAX ® UTE is a high-performance dispersing machine designed for bottom entry into vessels. It mixes, emulsifies, and disperses free-flowing or liquid media with a viscosity of up to 5.000 mPas in batch operation. Using the rotor-stator principle, the UTE is best suited for... [See More]
- Media Type: Liquids
- Market / Application Trigger: Industrial
- Capacity (volumetric): 141
- Operating Condition: Batch
from Brawn Mixer
Brawn BWG series industrial mixers are a versatile solution for applications where headroom or other constraints require a compact mixer package. The BWG series features a worm gear drive in a right angle configuration that brings reliable performance to extreme duty applications at low speed,... [See More]
- Media Type: Liquids
- Mounting: Overhead
- Market / Application Trigger: Industrial
- Mixer Location: Top Entry
from IKA Works, Inc.
The IKA ® ULTRA-TURRAX UTL 2000 is a high-performance single-stage dispersing machine used for the production of emulsions and suspensions in continuous operations. The UTL 2000 uses the rotor-stator principle and is best suited for continuous applications that cannot be accomplished using... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Market / Application Trigger: Industrial
- Feed Rate (volumetric): 79 to 33022
- Operating Condition: Continuous / In-Line
from IKA Works, Inc.
The lower-priced ULTRA-TURRAX UTL 1000 machines are particularly multifunctional and are used for the mixing, dispersing (emulsifying/suspending) and homogenizing of solid and liquid substances up to viscosities of several thousand mPa ·s, such as honey, plastic masses and cr èmes. The... [See More]
- Media Type: Liquids; Liquid with Suspended Solids
- Operating Condition: Batch
- Market / Application Trigger: Industrial
- Mounting: Benchtop