Continuous Speed Rotor-Stator Mixers

8 Results
Triple Shaft Mixer -- VM Series
from Charles Ross & Son Company

We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]

  • Features: Variable (optional feature); Continuous; Cooling (optional feature); Heating (optional feature)
  • Capacity (volumetric): 13.37 to 401
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Market / Application Trigger: Industrial
Portable Top Entry Mixers -- B Series
from Brawn Mixer

Brawn B series mixers are the backbone for some of the most demanding applications in the processing industries. Our engineered-to-application approach, built on the Brawn modular platform and backed by the toughest quality standards, ensures long lasting performance. The flexibility of the B series... [See More]

  • Features: Continuous
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Mounting: Portable
Batch Mixer -- Model BX/60
from Silverson Machines, Inc.

Easy to clean construction, lip and shaft seals supplied when required [See More]

  • Features: Continuous
  • Capacity (volumetric): 0.1337 to 1069
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Market / Application Trigger: Industrial; Laboratory
Portable Top Entry Mixers -- L/S Series
from Brawn Mixer

Brawn L and S series mixers are an economical solution for small volume applications. Additional bearing support in the S series provides longer life and additional versatility. These mixers are designed for use with water or water-like fluids in tank sizes up to 500 gallons. Motors are supplied in... [See More]

  • Features: Continuous
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Mounting: Portable
Portable Top Entry Mixers -- M Series
from Brawn Mixer

Brawn M series mixers are engineered specifically for high performance in small-batch/continuous mixing applications, where the modular features of the B series mixers are required in a lighter, more economical package. The flexibility of the M series platform makes it well suited for applications... [See More]

  • Features: Continuous
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Mounting: Portable
Side Entry Mixers
from Brawn Mixer

For large process operations, deep-tank mixing, or applications where top entry isn't a practical option, Brawn side entry mixers deliver a high level of efficiency, advanced sealing mechanisms, and performance to every tank size and application type.Pre-engineered stuffing box and mechanical seal... [See More]

  • Features: Continuous
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Mixer Location: Side Entry
Top Entry Mixers -- BTO/BTR Series
from Brawn Mixer

BTO/BTR series mixers are workhorses of the Brawn industrial mixer line. Rugged and reliable design that incorporates features like oversized, hardened output shafts and 100,000-hour life tapered roller bearings are part of the reason many BTO/BTR series mixers are still in service after 25+ years. [See More]

  • Features: Continuous
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Mounting: Overhead
Top Entry Mixers -- BWG Series
from Brawn Mixer

Brawn BWG series industrial mixers are a versatile solution for applications where headroom or other constraints require a compact mixer package. The BWG series features a worm gear drive in a right angle configuration that brings reliable performance to extreme duty applications at low speed,... [See More]

  • Features: Continuous
  • Market / Application Trigger: Industrial
  • Media Type: Liquids
  • Mounting: Overhead