Variable Speed Rotor-Stator Mixers
from Charles Ross & Son Company
The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]
- Features: Variable
- Capacity (volumetric): 0.0401 to 0.5347
- Media Type: Liquids
- Market / Application Trigger: Laboratory
from Charles Ross & Son Company
The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]
- Features: Variable; Explosion Proof
- Capacity (volumetric): 0.0401 to 0.6684
- Media Type: Liquids
- Market / Application Trigger: Laboratory
from Charles Ross & Son Company
The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]
- Features: Variable
- Capacity (volumetric): 0.0401 to 0.4010
- Media Type: Liquids
- Market / Application Trigger: Laboratory
from Charles Ross & Son Company
The laboratory Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the... [See More]
- Features: Variable
- Capacity (volumetric): 0.0401 to 0.5347
- Media Type: Liquids
- Market / Application Trigger: Laboratory
from Quadro Engineering Corp.
No wearing components in contact with the process fluid [See More]
- Features: Variable
- Market / Application Trigger: Industrial; Laboratory
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mounting: Overhead
from IKA Works, Inc.
It is well known that tip speed, and therefore shear rate, is one of the most important factors in achieving the finest micro-emulsions. The SUPER DISPAX REACTOR combines extremely high shear rates with a fine generator geometry to produce the ultimate in high energy dispersing. Due to the high tip... [See More]
- Features: Variable
- Market / Application Trigger: Industrial
- Media Type: Liquids
- Operating Condition: Batch
from IKA Works, Inc.
The IKA ROTOTRON® RTS jet flow agitator is a universal overhead stirrer that combines the functionality of a conventional stirring device with the properties of a disperser equipped with a rotor/stator system. RTS-type machines are used for tasks such as homogenization, dispersing, suspension,... [See More]
- Features: Variable
- Capacity (volumetric): 706
- Media Type: Liquids; Liquid with Suspended Solids
- Market / Application Trigger: Industrial
from IKA Works, Inc.
The DISPAX REACTOR is a high shear, three stage dispersing machine for the production of micro-emulsions and very fine suspensions. Three rotor-stator combinations (generators) in a series produce a small droplet or particle size, with a very narrow distribution. The generators can be easily... [See More]
- Features: Variable
- Market / Application Trigger: Industrial
- Media Type: Liquids
- Operating Condition: Batch
from IKA Works, Inc.
The IKA ® ULTRA-TURRAX UTL 2000 is a high-performance single-stage dispersing machine used for the production of emulsions and suspensions in continuous operations. The UTL 2000 uses the rotor-stator principle and is best suited for continuous applications that cannot be accomplished using... [See More]
- Features: Variable
- Feed Rate (volumetric): 79 to 33022
- Media Type: Liquids; Liquid with Suspended Solids
- Market / Application Trigger: Industrial