AMD GeodeTM Computer-on-Module (COM)

4 Results
ETX CPU Module with AMD Geode LX Series Processor -- ETX-700
from Aaeon Systems Inc.

Applications. Test & Measurement. Gaming & Entertainment. Industrial Automation. Military & Government. Security. Features. Onboard AMD Geode ¢ Ã ¢ LX Series Processor. AMD CS5536. SODIMM DDR 333/400 Memory, Max. 1 GB. 10/100Base-TX Ethernet. CRT, Up to 24-bit LVDS LCD, TTL LCD. [See More]

  • Processor / CPU: National Semiconductor Geode
  • Socket: SO_DIMM
  • Memory Type: DDR3
  • Features: Watchdog Timer
ETX CPU Module with AMD Geode LX Series Processors -- ETX-701
from Aaeon Systems Inc.

The ETX-701 features the AMD Geode ™ LX series processor with its companion CS5536 chipset. Like the ETX-700 Rev. B, it supports one 200-pin DDR400 system memory up to 1GB and DDR333 system memory up to 512MB. It also supports four 32-bit PCI buses, 8-bit/16-bit ISA buses, one SMBus and one... [See More]

  • Processor / CPU: National Semiconductor Geode
  • Socket: SO_DIMM
  • Memory Type: DDR3
  • Features: Watchdog Timer
PC/104 CPU Module with AMD Geode LX800 Processor -- PFM-540IW1 Rev.B
from Aaeon Systems Inc.

PFM-540I Rev.B adopts an AMD Geode LX800 processor that is more cost effective compared to other PC/104 CPU modules on the market. This model supports DDR 333 SODIMM Memory up to 1GB (DDR 400 optional). Although PFM-540I Rev.B is a small board, it offers the full functions customers demand. The... [See More]

  • Processor / CPU: National Semiconductor Geode
  • Memory Type: DDR3
  • Ports / Buses: Parallel Interface; Serial Interface; USB
  • Socket: SO_DIMM
PC/104 CPU Module with Onboard AMD Geode LX800 Proces -- PFM-541IW2
from Aaeon Systems Inc.

The PFM-541I adopts an AMD Geode LX800 processor that is more cost effective compared to other PC/104 CPU modules on the market. Although PFM-541I is a small board, it offers the full functions customers demand. The chipset of PFM-541I deploys AMD LX800 and CS5536 that makes this board achieve high... [See More]

  • Processor / CPU: National Semiconductor Geode
  • Memory Type: DDR3
  • Ports / Buses: Serial Interface; USB
  • Features: Watchdog Timer; RJ-45 Connectors