Real Clock Timer Computer-on-Module (COM)
from Artesyn Embedded Power
The COMX-P40x0-ENP2 modules from Artesyn Embedded Technologies provide the performance and features of the Freescale QorIQ ™ processors on ready-to-go pluggable mezzanine modules that is suitable for use in extended temperature, rugged environments. By incorporating and leveraging the... [See More]
- Features: Watchdog Timer; Real Clock Timer
- Processor / CPU: Freescale QorIQ P4080, Eight Cores Running at 1.2 GHz; Freescale QorIQ P4040, Four Cores Running at 1.2 GHz
- Form Factor: COM Express Basic
- Ports / Buses: I2C; PCIe; SPI; USB; IEEE-1588
from congatec
SMARC 2.0 module based on NXP i.MX8 ARM Cortex-A72, Cortex-A53 and Cortex-M4 processors. NXP i.MX8 ARM Cortex-A72, Cortex-A53 and Cortex-M4. Advanced Graphics, Performance and Virtualization. 3D Graphics up to 4K with HDMI 2.0 & LVDS. Vision Extensions, MIPI CSI-2 dual camera interface. Extended... [See More]
- Features: Watchdog Timer; Real Clock Timer
- Processor / CPU: NXP i.MX8 ARM Processor Cores
- Form Factor: SMARC 2.0 Module Based on NXP i.MX8 ARM Cortex-A72, Cortex-A53 and Cortex-M4 Processors
- Ports / Buses: I2C; PCIe; SATA; USB; SDIO, QSPI, UART, FlexCAN, optional M.2 1216 WiFi module
from Critical Link, LLC
The MitySOM-AM62A family of system-on-modules features the Texas Instruments Sitara AM62Ax Processor. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and LPDDR4 RAM memory subsystems. A MitySOM-AM62 provides a complete and flexible CPU infrastructure for highly... [See More]
- Features: Watchdog Timer; Real Clock Timer
- Processor / CPU: Texas Instruments Sitara AM62Ax Processor
- Form Factor: System-On-Module (SOM)
- Ports / Buses: I2C; SPI; USB