Card Computer-on-Module (COM)

25 Results
μQseven Rel. 2.0 Computer on Module (CoM) with Intel® AtomTM E3800 and Celeron® (Codename: Bay Trail) Processors. (KUMA - A76) -- SOM-uQ7-BT
from SECO

#956;Qseven Rev. 2.0 Compliant Computer on Module (CoM) with the Intel ® Atom ™ E3800 and Celeron ® families. The smallest Intel 64-bit SoC based standard module on the market offering a very high level of performance-to-power ratio for compact or portable devices. Ideal as an... [See More]

  • Socket: Card
  • Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom™ E3800 and Celeron® families
  • Form Factor: Qseven
  • Ports / Buses: I2C; PCIe; Serial Interface; USB
μQseven® Computer on Module (CoM) with NXP i.MX 6 Processor. (LIBERTAS - 962) -- SOM-uQ7-MX6
from SECO

SOM-uQ7-MX6 is a Qseven ® Rel. 2.0 Compliant Computer on Module (CoM) designed by SECO that offers top computational and graphical performances given by low-power consuming ARM architecture. The board integrates i.MX 6 Multimedia Applications platform from NXP, a multimedia processor... [See More]

  • Socket: Card
  • Processor / CPU: Single-, Dual- and Quad- Core (ARM® Cortex® -A9 Cores)
  • Form Factor: Qseven
  • Ports / Buses: I2C; PCIe; Serial Interface; USB
μQseven® Computer on Module (CoM) with NXP i.MX 6 Processors (NEMBUS - A75) -- SOM-uQ7-MX6-2
from SECO

The extremely low power and low cost μQseven Rev. 2.0 Compliant Computer on Module (CoM) with the NXP i.MX 6 Processor features all the processor and integrated native I/O capabilities of the SoC, in compliance with the Qseven standard, at the competitive cost of a proprietary module. This... [See More]

  • Socket: Card
  • Processor / CPU: Single and Dual Core Lite (ARM Cortex™A9 Cores)
  • Form Factor: Qseven
  • Ports / Buses: I2C; PCIe; SPI; USB
μQseven® Computer on Module (CoM) with NXP i.MX 8M Mini & NXP i.MX 8M Nano Processors. (ELECTRA - C72) -- SOM-uQ7-MX8M-Mini-Nano
from SECO

μQseven ® Computer on Module (CoM) with NXP i.MX 8M Mini & NXP i.MX 8M Nano Processors [See More]

  • Socket: Card
  • Processor / CPU: NXP i.MX 8M Mini Family / i.MX 8M Nano Family
  • Form Factor: Qseven
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
μQseven® module with NXP i.MX 8M Mini & NXP i.MX 8M Nano Processors (Formerly ELECTRA) -- SOM-uQ7-MX8M-Mini-Nano (sample)
from SECO

μQseven ® module with NXP i.MX 8M Mini & NXP i.MX 8M Nano Processors [See More]

  • Socket: Card
  • Processor / CPU: NXP i.MX 8M Mini Family / i.MX 8M Nano Family
  • Form Factor: Qseven
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
COM Express® 3.0 Type 6 Compact Computer on Module (CoM) with AMD RyzenTM Embedded V2000 SoCs. (OPHELIA - D21) -- SOM-COMe-CT6-V2000
from SECO

COM Express ® 3.0 Type 6 Compact Computer on Module (CoM) with AMD Ryzen ™ Embedded V2000 SoCs [See More]

  • Socket: Card
  • Processor / CPU: Embedded Ryzen™ V-Series V2000 FP6 Platform with “Zen2” CPU and Radeon™ GPU Cores
  • Form Factor: COM Express Compact
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
COM Express® Basic Type 6 Computer on Module (CoM) with Intel® 6th and 7th generation CoreTM / Xeon® (Codename: Skylake and Kaby Lake) CPUs. (TARVOS - B09) -- SOM-COMe-BT6-SKL/KL
from SECO

SOM-COMe-BT6-SKL/KL is a COM Express ® Basic Type 6 Computer on Module (CoM) designed by SECO, based on the Intel ® 6th and 7th generation Core ™ / Xeon ® (""Skylake"" and ""Kaby Lake"") CPUs, that features up to 4 Cores, HD Graphics 530 /P530/630/P630 and DDR4 RAM technology. [See More]

  • Socket: Card
  • Processor / CPU: Quad-Core Intel® Xeon®; Intel® 6th and 7h generation Core™ / Xeon® CPUs
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
COM Express® Basic Type 6 Computer on Module (CoM) with Intel® Haswell Processors -- ECHO
from SECO

The ECHO is a COM-Express ® type 6, Basic Form Factor Computer on Module (CoM) designed by SECO, based on the 4th generation of Intel ® iCore CPUs, a series of Dual / Quad Core CPUs with Hyper Threading capabilities and a 64-bit instruction set. Integrating a high performance 2D and 3D... [See More]

  • Socket: Card
  • Processor / CPU: Intel® Haswell family CPUs
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; Serial Interface; USB
COM Express® Compact Type 6 Computer on Module (CoM) with AMD Embedded 3rd generation R-Series SoC , G-Series SoC-I or G-Series SoC-J . (AMOS - A98) -- SOM-COMe-CT6-MBPF
from SECO

SOM-COMe-CT6-MBPF is a COM Express ® Compact Type 6 Computer on Module (CoM) with the AMD Embedded 3rd generation R-Series SoC (formerly Merlin Falcon), G-Series SoC-I (formerly Brown Falcon) or G-Series SoC-J (formerly Prairie Falcon) designed by SECO that features up to 4 Excavator x86 CPU... [See More]

  • Socket: Card
  • Processor / CPU: AMD Embedded 3rd generation R-Series SOC, G-Series SOC-I or G-Series SoC-J
  • Form Factor: COM Express Compact
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
COM Express® Compact Type 6 Computer on Module (CoM) with Intel® AtomTM E3800 and Celeron® (Codename: Bay Trail) Processors. (CHANDRA - A41) -- SOM-COMe-CT6-BT
from SECO

With dual independent display support, the COM-Express ® Type 6 Computer on Module (CoM) with the Intel ® Atom ™ E3800 and Celeron ® families offers broad connectivity options (HDMI, DVI, DP, DP++, LVDS, CRT), and it is also available in an Industrial temperature range and... [See More]

  • Socket: Card
  • Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom™ E3800 and Celeron® families
  • Form Factor: COM Express Compact
  • Ports / Buses: I2C; PCIe; Serial Interface; USB
COM Express® Rel. 3.0 Basic Type 6 Computer on Module (CoM) with Intel® 8th generation CoreTM/ Xeon® and 9th generation CoreTM / Xeon® / Celeron® Processors. (OBERON - C08) -- SOM-COMe-BT6-CFL-H
from SECO

SOM-COMe-BT6-CFL-H is a COM Express ® Basic Type 6 Computer on Module (CoM) with Intel ® 8th generation Core ™/ Xeon ® (formerly Coffee Lake H) and 9th generation Core ™ / Xeon ® / Celeron ® (formerly Coffee Lake Refresh) CPUs reaching a maximum of 12 threads. [See More]

  • Socket: Card
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®; 8th Gen Core™/Xeon® (Coffee Lake) & 9th Gen Core™/ Xeon® /Celeron® CPUs (Coffee Lake Refresh)
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
COM Express® Rel. 3.0 Basic Type 6 module with Intel® 8th generation CoreTM/ Xeon® and 9th generation CoreTM / Xeon® / Celeron® Processors -- SOM-COMe-BT6-CFL-H (sample)
from SECO

SOM-COMe-BT6-CFL-H is a COM Express ® Basic Type 6 with Intel ® 8th generation Core ™/ Xeon ® (formerly Coffee Lake H) and 9th generation Core ™ / Xeon ® / Celeron ® (formerly Coffee Lake Refresh) CPUs reaching a maximum of 12 threads. Mounting the Intel ®... [See More]

  • Socket: Card
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®; 8th Gen Core™/Xeon® (Coffee Lake) & 9th Gen Core™/ Xeon® /Celeron® CPUs (Coffee Lake Refresh)
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
COM Express® Rel. 3.0 Compact Type 6 Computer on Module (CoM) with 11th Gen Intel® CoreTM (Codename: Tiger Lake UP3) Processors. (CALYPSO - D40) -- SOM-COMe-CT6-TGL-U
from SECO

COM Express ® Rel. 3.0 Compact Type 6 Computer on Module (CoM) with 11th Gen Intel ® Core ™ (formerly Tiger Lake UP3) Processors [See More]

  • Socket: Card
  • Processor / CPU: Intel® Core™ Series (formerly Tiger Lake UP3) Processors
  • Form Factor: COM Express Compact
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
COM Express® Rel. 3.0 Compact Type 6 Computer on Module (CoM) with 8th Gen Intel® CoreTM and CeleronTM U-series (Codename: Whiskey Lake-U) Processors. (LARISSA - C55) -- SOM-COMe-CT6-WHL-U
from SECO

Low power multi-core Intel ® architecture for mobile applications [See More]

  • Socket: Card
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; 8th Gen Intel® Core™ and Celeron™ 4000 series processors (formerly Whiskey Lake) with 15W TDP
  • Form Factor: COM Express Compact
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
COM Express® Rel. 3.0 Compact Type 6 Computer on Module (CoM) with AMD RyzenTM Embedded R1000 family of SoCs. (METIS - C89) -- SOM-COMe-CT6-R1000
from SECO

Low-end AMD Ryzen ® on COM Express ® Type 6 Compact Computer on Module (CoM) [See More]

  • Socket: Card
  • Processor / CPU: AMD Ryzen™ Embedded R1000 processors
  • Form Factor: COM Express Compact
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
COM Express® Rel. 3.0 Compact Type 6 Computer on Module (CoM) with AMD RyzenTM Embedded V1000 Processors. (CHARON - B75) -- SOM-COMe-CT6-V1000
from SECO

SOM-COMe-CT6-V1000 is a COM Express ® Compact Type 6 Computer on Module (CoM) with the AMD Ryzen ™ Embedded V1000 processors designed by SECO mounting up to 4 Zen x86 CPU cores with the latest Radeon graphics and I/O controller on a single chip. It comes with up to two DDR4 SO-DIMM Slots... [See More]

  • Socket: Card
  • Processor / CPU: AMD Ryzen™ Embedded V1000 processors
  • Form Factor: COM Express Compact
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
COM Express® Rel. 3.0 Compact Type 6 Computer on Module with Intel® AtomTM X Series, Intel® Celeron® J/N Series and Intel® Pentium® N Series Processors. (MIRANDA - C24) -- SOM-COMe-CT6-APL
from SECO

The COM Express ® Computer on Module (CoM) SOM-COMe-CT6-APL is a real powerhouse, with up to 8GB DDR3L memory on two SO-DIMM slots. Also available in the industrial temperature range, it delivers outstanding graphics performance through up to three independent displays at the same time in 4K... [See More]

  • Socket: Card
  • Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom™ X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly Apollo Lake) Processors
  • Form Factor: COM Express Compact
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
COM Express® Rel.3.0 Basic Type 7 Computer on Module (CoM) with the AMD EPYCTM Embedded 3000 Series of SoCs. (THEBE - C42) -- SOM-COMe-BT7-E3000
from SECO

This innovative Computer on Module (CoM) provides scalable offerings with outstanding performance and more connectivity. Networking and connectivity are improved with the 4x 10GBASE-KR interfaces + 1x 1GbE port with NC-SI and the 4 USB 3.1; 24x PCI-e Gen3 lanes. Moreover, the performance is enhanced... [See More]

  • Socket: Card
  • Processor / CPU: AMD EPYC™ Embedded 3000 family of SoCs
  • Form Factor: COM Express Basic
  • Ports / Buses: PCIe; Serial Interface; SPI; USB
COM-HPC® Client Computer on Module (CoM) Size A with 11th Gen Intel® CoreTM and Celeron® (Codename: Tiger Lake-UP3) Processors. (CARINA - C77) -- SOM-COM-HPC-A-TGL-UP3
from SECO

COM-HPC ® Client Computer on Module (CoM) Size A with 11th Gen Intel ® Core ™ and Celeron ® (formerly Tiger Lake-UP3) Processors [See More]

  • Socket: Card
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; 11th Gen Intel® Core™ processors and Intel® Celeron® processors
  • Memory Type: Two DDR4 SO-DIMM Slots supporting DDR4-3200 ECC Memory
COM-HPC® Client Computer on Module (CoM) Size A with 11th Gen Intel® Xeon® W-11000E Series, CoreTM vPro® and Celeron® Processors for FuSa applications. (LAGOON - D57) -- SOM-COM-HPC-A-TGL-H
from SECO

COM-HPC ® Client Computer on Module (CoM) Size A with 11th Gen Intel ® Xeon ® W-11000E Series, Core ™ vPro ® and Celeron ® (formerly Tiger Lake-H) Processors for FuSa applications [See More]

  • Socket: Card
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®; 11th Gen Intel® Xeon®, Core™ and Celeron® processors
  • Memory Type: Two DDR4 SO-DIMM Slots supporting DDR4-3200 ECC Memory
COM-HPC® Client Computer on Module (CoM) Size A with 12th Gen Intel® CoreTM (Codename: Alder Lake - P series) Processors. (ORION - D80) -- SOM-COM-HPC-A-ADL-P
from SECO

COM-HPC ® Client Computer on Module (CoM) Size A with 12th Gen Intel ® Core ™ (formerly Alder Lake - P series) Processors [See More]

  • Socket: Card
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: 12th Gen Intel® Core™ processors (Codename: Alder Lake – P series)
  • Memory Type: Two DDR5 SO-DIMM Slots supporting DDR5-4800 Memory
ETX® Computer on Module (CoM) with the Intel® AtomTM E3800 and Celeron® families System-on-Chip. (Formerly ETX-A61) -- SOM-ETX-BT
from SECO

Computer on Module (CoM) featuring a rugged design, onboard soldered DDR3L memory, exclusively ceramic capacitors, high quality AEC-Q200 grade inductors, along with an onboard eMMC for storage and for operating system booting support, the ETX ® Module with the Intel ® Atom ™ E3800... [See More]

  • Socket: Card
  • Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom™ E3800 and Celeron® families
  • Form Factor: ETX / XTX
  • Ports / Buses: I2C; Serial Interface; USB
IoT Sensor to Cloud -- Easy Edge (sample)
from SECO

CLEA is a combination between the Easy Edge microcontroller and the AI Suite solution. CLEA merges the hardware with the AI Suite services creating a subscription service for industrial enterprises of any size. Upon subscribing to Clea, SECO retrofits the customer ’s machines with Easy Edge... [See More]

  • Socket: Card
  • Ports / Buses: I2C; Serial Interface
  • Processor / CPU: ESP32-D0WD-V3 processor
  • Memory Type: Internal 520KB SRAM + 16KB SRAM in RTC
Micro CPU Computer on Module (CoM) with NXP i.MX 8M Mini & i.MX8M Nano Applications Processors (Formerly Myon II) -- SOM-Myon-II-MX8M-Mini
from SECO

With its compact dimensions and low power consumption, the SOM-Myon-II-MX8M-Mini CPU Computer on Module (CoM) is the ideal solution for handheld and IoT devices. The SOM-Myon-II-MX8M-Mini uses the NXP i.MX 8M Mini/Nano processors, which integrates a Cortex M4 processor for low-power applications. [See More]

  • Socket: Card
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: NXP i.MX8M Mini & i.MX8M Nano Applications Processors
  • Memory Type: Up to 8 GB LPDDR4-3200 memory, 32 Bit (Myon II) and 16 Bit (Myon II Nano)
Micro CPU Computer on Module (CoM) with SnapdragonTM 410E (Formerly Myon I) -- SOM-Myon-I-410E
from SECO

Industrial Computer on Module (CoM) with Qualcomm ® Snapdragon ™ 410E QuadCore processor, which enables high operating frequencies with low power consumption. [See More]

  • Socket: Card
  • Ports / Buses: I2C; PCIe; SPI; USB
  • Processor / CPU: Qualcomm® Snapdragon™ 410E Low Power Processor, 64bit, Cortex A53, QuadCore up to 1.2GHz
  • Memory Type: DDR3; EMCP incl. LPDDR3 -1066 (533MHz) up to 2 GByte and eMMC up to 16 Gbyte