COM Express Basic Computer-on-Module (COM)

28 Results
COM Express Module, Type 6, 1.6GHz Intel Core i3 -- IBR-i3-3217UE
from Sealevel Systems, Inc.

The IBR-i3-3217UE COM Express Type 6 module features an Intel Core i3-3217UE dual-core 1.6GHz processor and supports up to 16GB of 1600MHz DDR3 RAM. The module offers low power consumption (TDP 8W) and can operate fanless over an extended operating temperature range of -40 – +85C ambient,... [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: PCIe
  • Processor / CPU: Intel Core™ Duo
  • Capacity: 16000
COM Express® Basic Type 6 Computer on Module (CoM) with Intel® 6th and 7th generation CoreTM / Xeon® (Codename: Skylake and Kaby Lake) CPUs. (TARVOS - B09) -- SOM-COMe-BT6-SKL/KL
from SECO

SOM-COMe-BT6-SKL/KL is a COM Express ® Basic Type 6 Computer on Module (CoM) designed by SECO, based on the Intel ® 6th and 7th generation Core ™ / Xeon ® (""Skylake"" and ""Kaby Lake"") CPUs, that features up to 4 Cores, HD Graphics 530 /P530/630/P630 and DDR4 RAM technology. [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: Quad-Core Intel® Xeon®; Intel® 6th and 7h generation Core™ / Xeon® CPUs
  • Memory Type: 2 x DDR4 So-DIMM slots
Rugged Intel® Core™ i7/i5 CPU -- XCOM-6400
from Acromag, Inc.

Type 6 basic format. 4th Gen i7/i5 (Haswell) processor. Programmable CPU. Up to 16GB removable memory. Acromag ’s XCOM-6400 is a basic size platform (95 x 125mm) processor module with Type 6 interconnects. Several models are available with the 4th generation (Haswell) Intel Core i7 or i5 CPUs. [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC, SMBus
  • Processor / CPU: Intel Core™ i7 or i5
  • Memory Type: DDR3
ATX Form Factor Evaluation Carrier Board For COM Express Type II Module -- PCOM-C210
from American Portwell Technology Inc.

ATX Form Factor Evaluation Carrier Board For COM Express Type II Module. Features. COM Express carrier board accepts Portwell Type II COM Express modules. ATX form factor to meet most standard mounting space and provide more expansions slots. On-board power and reset switches benefits engineering... [See More]

  • Form Factor: COM Express Basic
  • Socket: Type II Compact Flash Socket
  • Ports / Buses: PCI; PCIe; SATA; USB
  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
COM Express Basic Type 7 Server Class Embedded Computer Module -- conga-B7E3
from congatec

COM Express Basic Type 7 Server Class module based on AMD EPYC ™ 3000 processor series. AMD EPYC ™ Embedded 3000 Series up to 16 Cores, 32MB Cache and 30..100W TDP. 4x 10 Gigabit Ethernet KR Interface. Up to 32 PCI Express generation 3 lanes. Industrial grade variant. Optional Onbard... [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC Bus, UART, SM-Bus
  • Processor / CPU: AMD EPYC™ Embedded 3000 Series
  • Memory Type: DDR4 Memory
Freescale QorIQ™ P1022 COM Module -- COMX-P1022
from Artesyn Embedded Power

The COMX-P1022 small form factor module brings the Freescale QorIQ ™ P1022 dual-core processor onto a module that incorporates the mechanical features and dimension of the COM Express specification. The QorIQ P1022 processor is effectively a System-on-Chip device with a range of features... [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; SPI; USB
  • Processor / CPU: Freescale QorIQ P1022, Dual-core E500 Power Architecture Device Running at 1.067 GHz
  • Memory Type: DDR3
COM Express Module, Type 6, 1.7GHz Intel Core i7 -- IBR-i7-3517UE
from Sealevel Systems, Inc.

The IBR-i7-3517UE COM Express Type 6 module features an Intel Core i7-3517UE dual-core 1.7GHz processor and supports up to 16GB of 1600MHz DDR3 RAM. The module offers low power consumption (TDP 8W) and can operate fanless over an extended operating temperature range of -40 – +85C ambient,... [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: PCIe
  • Processor / CPU: Intel Core™ Duo
  • Capacity: 16000
COM Express® Basic Type 6 Computer on Module (CoM) with Intel® Haswell Processors -- ECHO
from SECO

The ECHO is a COM-Express ® type 6, Basic Form Factor Computer on Module (CoM) designed by SECO, based on the 4th generation of Intel ® iCore CPUs, a series of Dual / Quad Core CPUs with Hyper Threading capabilities and a 64-bit instruction set. Integrating a high performance 2D and 3D... [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; Serial Interface; USB
  • Processor / CPU: Intel® Haswell family CPUs
  • Memory Type: DDR3; Up to 16GB DDR3L-1600 on two SO-DIMM slots
Intel® Arrandale processor based Type II COM Express module support ECC DDR3 SDRAM with Gigabit Ethernet -- PCOM-B216VG-ECC
from American Portwell Technology Inc.

Intel ® Arrandale processor based Type II COM Express module with ECC DDR3 SDRAM and Gigabit Ethernet. Features. The Intel ® Arrandale and QM57 platform with turbo boost technology to maximize CPU & Graphic performance. Support variously powerful processor from ultra low power to... [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: PCIe; SATA; SPI; USB
  • Processor / CPU: Intel® Arrandale
  • Memory Type: DDR3; SDRAM
COM Express Type 6 Basic Embedded Computer Module -- conga-TR4
from congatec

COM Express ® Type 6 module based on AMD Ryzen Embedded V1000 Series SOC. AMD ’s Next Gen V1000 processor Series. “Zen ” core architecture with up to 4 cores. Improved graphic performance with “Vega ” GPU. Up to 32GByte dual channel DDR4 3200MT/s memory. TDP... [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC Bus, UART, PEG 3.0, SD, SM-Bus
  • Processor / CPU: AMD Ryzen Embedded V1000 Series
  • Memory Type: DDR4 Memory
Freescale QorIQ™ P2020 COM Module -- COMX-P2020
from Artesyn Embedded Power

The COMX-P2020 module from Artesyn Embedded Technologies provides the performance and features of the Freescale QorIQ ™ P2020 dual-core processor on a convenient plug-in mezzanine module. By incorporating and leveraging the mechanical features and dimension of the COM Express ®... [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: PCIe; SPI; USB; IEEE-1588, UART, VGA
  • Processor / CPU: Freescale QorIQ P2020, Two Cores Running at 1.2 GHz
  • Memory Type: DDR3
COM Express Module, Type 6, 1.8GHz Intel Atom N2800 -- TCA/N2800
from Sealevel Systems, Inc.

The TCA/N2800 COM Express Type 6 module features an Intel Atom ® N2800 dual-core 1.8GHz processor and supports up to 4GB of DDR3 RAM. The module offers low power consumption (TDP 6.5W) and can operate fanless over a wide operating temperature range of 0-60C ambient. Standard features include... [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: PCIe
  • Processor / CPU: Intel® AtomTM
  • Capacity: 4000
COM Express® Rel. 3.0 Basic Type 6 Computer on Module (CoM) with Intel® 8th generation CoreTM/ Xeon® and 9th generation CoreTM / Xeon® / Celeron® Processors. (OBERON - C08) -- SOM-COMe-BT6-CFL-H
from SECO

SOM-COMe-BT6-CFL-H is a COM Express ® Basic Type 6 Computer on Module (CoM) with Intel ® 8th generation Core ™/ Xeon ® (formerly Coffee Lake H) and 9th generation Core ™ / Xeon ® / Celeron ® (formerly Coffee Lake Refresh) CPUs reaching a maximum of 12 threads. [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®; 8th Gen Core™/Xeon® (Coffee Lake) & 9th Gen Core™/ Xeon® /Celeron® CPUs (Coffee Lake Refresh)
  • Memory Type: Two DDR4 SO-DIMM Slots supporting DDR4-2666 ECC Memory, up to 64GB
Intel® Arrandale processor based Type II COM Express module with DDR3 SDRAM and Gigabit Ethernet -- PCOM-B216VG
from American Portwell Technology Inc.

Intel ® Arrandale processor based Type II COM Express module with DDR3 SDRAM and Gigabit Ethernet. Features. The Intel ® Arrandale and QM57 platform with turbo boost technology to maximize CPU & Graphic performance. Support variously powerful processor from ultra low power to mainstream... [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: PCI; PCIe; SATA; SPI; USB
  • Processor / CPU: Intel® Arrandale
  • Memory Type: DDR3; SDRAM
COM Express Type 6 Basic Embedded Computer Module -- conga-TS370
from congatec

COM Express Type 6 Basic module based on 8th Generation Intel ® Core ™ processor family. 8th Generation Intel ® Core ™ processor with up to 6 Cores. Intel ® Xeon ® processors for data center applications. Support for USB 3.1 Gen2 with 10Gbit/s. Intel ® Optane ™... [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; USB; LPC Bus, UART, PEG x16 Gen 3
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®; Intel® i7 (6 Cores); Quad Core Intel® i5 and i3; Intel® Xeon® (4 or 6 Cores)
  • Memory Type: DDR4 Memory
Freescale QorIQ™ P4040 or P4080 COM Module -- COMX-P4080
from Artesyn Embedded Power

The COMX-P4080 module from Artesyn Embedded Technologies provides the performance and features of the Freescale QorIQ ™ P4080 eight-core processor on a ready-to-go pluggable mezzanine module. By incorporating and leveraging the mechanical features and dimensions of the COM Express ®... [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SPI; USB; IEEE-1588
  • Processor / CPU: Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
  • Memory Type: DDR3
COM Express® Rel. 3.0 Basic Type 6 module with Intel® 8th generation CoreTM/ Xeon® and 9th generation CoreTM / Xeon® / Celeron® Processors -- SOM-COMe-BT6-CFL-H (sample)
from SECO

SOM-COMe-BT6-CFL-H is a COM Express ® Basic Type 6 with Intel ® 8th generation Core ™/ Xeon ® (formerly Coffee Lake H) and 9th generation Core ™ / Xeon ® / Celeron ® (formerly Coffee Lake Refresh) CPUs reaching a maximum of 12 threads. Mounting the Intel ®... [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®; 8th Gen Core™/Xeon® (Coffee Lake) & 9th Gen Core™/ Xeon® /Celeron® CPUs (Coffee Lake Refresh)
  • Memory Type: Two DDR4 SO-DIMM Slots supporting DDR4-2666 ECC Memory, up to 64GB
Intel® Arrandale processor based Type VI COM Express module with ECC DDR3 SDRAM, HDMI, DisplayPort, Gigabit Ethernet and eSATA -- PCOM-B216VG-VI-ECC
from American Portwell Technology Inc.

Intel ® Arrandale and QM57 platform with turbo boost technology based Type VI COM Express module with ECC DDR3 SDRAM, HDMI, DisplayPort, Gigabit Ethernet, eSATA and USB. Features. The Intel ® Arrandale and QM57 platform with turbo boost technology to maximize CPU & Graphic performance. [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: PCIe; SPI; USB
  • Processor / CPU: Intel® Arrandale
  • Memory Type: DDR3; SDRAM
COM Express Type 6 Basic module -- conga-TS570
from congatec

COM Express Type 6 Basic module based on 11th Generation Intel ® Core ™ processor family (code name "Tiger Lake-H"). Embedded/Industrial use condition. Extended temperature options available. PCI Express Gen 4. AI/DL Instruction Sets including VNNI. Optional onboard NVMe SSD. Integrated Xe... [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: SATA; SPI; USB; SATA III, UART, GPIOs, LPC Bus
  • Processor / CPU: Intel Xeon, Intel Celeron, Intel Core
  • Memory Type: DDR4
Ruggedized Freescale QorIQ™ COM Module -- COMX-P40x0-ENP2
from Artesyn Embedded Power

The COMX-P40x0-ENP2 modules from Artesyn Embedded Technologies provide the performance and features of the Freescale QorIQ ™ processors on ready-to-go pluggable mezzanine modules that is suitable for use in extended temperature, rugged environments. By incorporating and leveraging the... [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SPI; USB; IEEE-1588
  • Processor / CPU: Freescale QorIQ P4080, Eight Cores Running at 1.2 GHz; Freescale QorIQ P4040, Four Cores Running at 1.2 GHz
  • Memory Type: DDR3
COM Express® Rel.3.0 Basic Type 7 Computer on Module (CoM) with the AMD EPYCTM Embedded 3000 Series of SoCs. (THEBE - C42) -- SOM-COMe-BT7-E3000
from SECO

This innovative Computer on Module (CoM) provides scalable offerings with outstanding performance and more connectivity. Networking and connectivity are improved with the 4x 10GBASE-KR interfaces + 1x 1GbE port with NC-SI and the 4 USB 3.1; 24x PCI-e Gen3 lanes. Moreover, the performance is enhanced... [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: PCIe; Serial Interface; SPI; USB
  • Processor / CPU: AMD EPYC™ Embedded 3000 family of SoCs
  • Memory Type: Four DDR4 SO-DIMM Slots supporting DDR4-2666 Memory with ECC, up to 128GB
Intel® ATOM based Type II micro-COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash -- PCOM-B215VG
from American Portwell Technology Inc.

Intel ® ATOM ™ based Type II micro-COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash. Features. Intel ® ATOM ™ N450(Pineview-M) / D410 (Pineview-D, Single core) D510(Pineview-D, Duo core) and ICH8M platform. provides cost effective solution with... [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: PCI; PCIe; SATA; USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR2; SDRAM
COM Express Type 7 Basic Embedded Computer Module -- conga-B7AC
from congatec

COM Express Type 7 Basic module based on the latest Intel ® Atom C3000 processor family. Type 7 entry level module. Industrial Temperature Range. Up to Intel ® Atom ™ C3958 with 16 Cores and 16MB Cache. Up to 96GB DDR4 memory. 4x 10 Gigabit Ethernet KR Interface. 20 PCI Express lanes. [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC Bus, UART, SM-Bus
  • Processor / CPU: Intel® AtomTM; Intel® AtomTM (2 to 16 Cores)
  • Memory Type: DDR4 Memory
Intel® ATOM™ based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA and USB -- PCOM-B214VG
from American Portwell Technology Inc.

Intel ® 945GSE chipset supporting Intel ® Atom ™ N270 processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA 300 and USB. Features. The Intel ® ATOM ™ N270 and 945GSE platform that provides cost effective solution technology. Intel ® ATOM... [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: PCIe; SATA; USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR2; SDRAM
COM Express Type 7 Basic Embedded Computer Module -- conga-B7XD
from congatec

COM Express Type 7 Basic module based on the latest Intel ® Xeon ™ and Intel ® Pentium ™ processor family. Up to Intel ® Xeon ® D 1577 with 16 Cores. 2x 10 Gigabit Ethernet KR Interface. 32x PCI Express lanes. up to 24MByte Cache with Intel Cache Allocation Technology. [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC Bus, UART
  • Processor / CPU: Quad-Core Intel® Xeon®; Intel® Pentium™ (2 or 4 Cores); Intel® Xeon® (4 to 16 Cores)
  • Memory Type: DDR4 Memory
Intel® Atom™ based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash -- PCOM-B215VG2
from American Portwell Technology Inc.

Intel ® ATOM ™ N455/D525 based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash. Portwell PCOM-B215VG series are designed with Intel ® N455/D525 + ICH8M low power, cost effective single/dual core solution, features monitor system... [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: Parallel Interface; PCI; PCIe; SATA; SPI; USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR3; SDRAM
COM Express Type 7 Basic module -- conga-B7XI
from congatec

COM Express Type 7 Basic module based on Intel ® Xeon ® D processor series (code name "Ice Lake"). Industrial Use Condition with extended Temperature options. 32 PCIe Express lanes. AI Capabilities with Intel ® DL boost. Real Time Capable Platform. Supporting up to 128 GB DDR4 2666MT/s... [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; UART, GPIO
  • Processor / CPU: Quad-Core Intel® Xeon®
  • Memory Type: DDR4 Memory
Intel® Ivy Bridge Mobile based Type VI Com Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA, and USB3.0 -- PCOM-B219VG
from American Portwell Technology Inc.

Intel ® Ivy Bridge based Core i7/i5/i3 CPU based Type VI COM Express module with ECC DDR3 SDRAM, LVDS/Display Port, Gigabit Ethernet, SATA and USB. Portwell PCOM-B219VG is designed with latest Intel ®QM77 chipset to offer high computing power by Intel ’s third generation Quad Core/Dual... [See More]

  • Form Factor: COM Express Basic
  • Ports / Buses: PCIe; SATA; USB
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®
  • Memory Type: DDR3; SDRAM