COM Express Compact Computer-on-Module (COM)

16 Results
COM Express® Type 6 Compact Module with 11th Gen. Intel® Core™ Processor, LPDDR4 RAM and Hardware TPM 2.0 -- COMeT6-1100
from WINSYSTEMS, INC.

The COMeT6-1100 is an industrial COM Express Type 6 Compact module with an Intel ® 11th Gen Core ™ i3/i5/i7 Processor. This industrial module is designed and manufactured in the USA. The small form factor module is designed as a processor mezzanine that can be plugged onto a carrier board... [See More]

  • Form Factor: COM Express Compact
  • Ports / Buses: PCIe; SATA; USB
  • Processor / CPU: 11th Gen Intel Core i3/i5/i7 Processor
  • Memory Type: LPDDR4
COM Express Type 6 Compact Embedded Computer Module -- conga-TC370
from congatec

COM Express Type 6 Compact module based on 8th Generation Intel ® Core ™ SOC processor family. Up to 4 cores. Configuration of display mode by software (LVDS/eDP). Low power consumption (TDP 15W, cTDP 10W). Up to 64 GByte dual channel DDR4 2400 MT/s. Optional eMMC 5.1 on board mass... [See More]

  • Form Factor: COM Express Compact
  • Ports / Buses: I2C; PCIe; SATA; USB; LPC Bus, UART
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad Core Intel® i7 and i5; Dual Core Intel® i3
  • Memory Type: DDR4 Memory
COM Express® 3.0 Type 6 Compact Computer on Module (CoM) with AMD RyzenTM Embedded V2000 SoCs. (OPHELIA - D21) -- SOM-COMe-CT6-V2000
from SECO

COM Express ® 3.0 Type 6 Compact Computer on Module (CoM) with AMD Ryzen ™ Embedded V2000 SoCs [See More]

  • Form Factor: COM Express Compact
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: Embedded Ryzen™ V-Series V2000 FP6 Platform with “Zen2” CPU and Radeon™ GPU Cores
  • Memory Type: Two DDR4 SO-DIMM Slots supporting DDR4-3200 ECC and non-ECC Memory, up to 64GB
COM Express® Type 10 Mini Module with Intel® Atom™ E3900 Processor -- COMET10-3900
from WINSYSTEMS, INC.

The COMeT10-3900 is an industrial COM Express ® Type 10 Mini module with an Intel Atom ® E3900 processor. This low power, industrial module was designed and manufactured in the USA. The small form factor module is designed as a processor mezzanine that can be plugged onto a carrier board... [See More]

  • Form Factor: COM Express Compact
  • Ports / Buses: PCIe; SATA; USB
  • Processor / CPU: Intel® AtomTM; Intel Core™ Duo
  • Memory Type: LPDDR4
COM Express Type 6 Compact module -- conga-TC570
from congatec

COM Express Type 6 Compact module based on 11th Gen Intel ® Core ™ processor family (code name "Tiger Lake"). COM Express Type 6 Compact. PCI Express Gen 4 ​. Embedded/Industrial use condition. Extended temperature options available. Integrated high performance Xe (Gen 12) graphics... [See More]

  • Form Factor: COM Express Compact
  • Ports / Buses: PCI-X; SATA; SPI; USB; SATA III, UART, GPIOs
  • Processor / CPU: Intel® Core 2 Duo / Celeron®
  • Memory Type: DDR4
COM Express® Compact Type 6 Computer on Module (CoM) with AMD Embedded 3rd generation R-Series SoC , G-Series SoC-I or G-Series SoC-J . (AMOS - A98) -- SOM-COMe-CT6-MBPF
from SECO

SOM-COMe-CT6-MBPF is a COM Express ® Compact Type 6 Computer on Module (CoM) with the AMD Embedded 3rd generation R-Series SoC (formerly Merlin Falcon), G-Series SoC-I (formerly Brown Falcon) or G-Series SoC-J (formerly Prairie Falcon) designed by SECO that features up to 4 Excavator x86 CPU... [See More]

  • Form Factor: COM Express Compact
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: AMD Embedded 3rd generation R-Series SOC, G-Series SOC-I or G-Series SoC-J
  • Memory Type: Two SO-DIMM slots supporting DDR4 ECC and non-ECC modules
COM Express Type 6 Compact module -- conga-TC570r
from congatec

COM Express Type 6 Compact module based on 11th Gen Intel ® Core ™ processor family (code name "Tiger Lake") and soldered down memory. Embedded/Industrial use condition. Extended temperature options available. PCI Express Gen 4. Up to 32 GByte dual channel LPDDR4X soldered down memory with... [See More]

  • Form Factor: COM Express Compact
  • Ports / Buses: PCIe; SATA; SPI; USB; SATA III, UART, GPIOs
  • Processor / CPU: Intel® Core 2 Duo / Celeron®
  • Memory Type: LPDDR4X
COM Express® Compact Type 6 Computer on Module (CoM) with Intel® AtomTM E3800 and Celeron® (Codename: Bay Trail) Processors. (CHANDRA - A41) -- SOM-COMe-CT6-BT
from SECO

With dual independent display support, the COM-Express ® Type 6 Computer on Module (CoM) with the Intel ® Atom ™ E3800 and Celeron ® families offers broad connectivity options (HDMI, DVI, DP, DP++, LVDS, CRT), and it is also available in an Industrial temperature range and... [See More]

  • Form Factor: COM Express Compact
  • Ports / Buses: I2C; PCIe; Serial Interface; USB
  • Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom™ E3800 and Celeron® families
  • Memory Type: DDR3; 2x DDR3L SO-DIMM slots, up to 8GB
COM Express Type 6 Compact module -- conga-TC670
from congatec

COM Express Type 6 Compact module based on 12th Gen Intel ® Core ™ embedded mobile processors (code name "Alder Lake"). Intel ® hybrid design combines Performance-cores with Efficient –cores. Up to Intel ® Iris ® XeGraphics ® architecture with up to 96 EUs. PCI... [See More]

  • Form Factor: COM Express Compact
  • Ports / Buses: PCIe; SATA; SPI; USB; UART, GPIOs, LPC Bus, SM Bus
  • Processor / CPU: Intel Core
  • Memory Type: DDR5
COM Express® Rel. 3.0 Compact Type 6 Computer on Module (CoM) with 11th Gen Intel® CoreTM (Codename: Tiger Lake UP3) Processors. (CALYPSO - D40) -- SOM-COMe-CT6-TGL-U
from SECO

COM Express ® Rel. 3.0 Compact Type 6 Computer on Module (CoM) with 11th Gen Intel ® Core ™ (formerly Tiger Lake UP3) Processors [See More]

  • Form Factor: COM Express Compact
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: Intel® Core™ Series (formerly Tiger Lake UP3) Processors
  • Memory Type: Two DDR4 SO-DIMM Slots supporting DDR4-3200 IBECC memory, up to 64GB
COM Express Type 6 Compact module -- conga-TCA7
from congatec

COM Express Type 6 Compact based on Intel ® Atom ® x6000E, Intel ® Pentium ® and Celeron ® J processor series. COM Express Type 6 Compact based on Intel ® Atom ® x6000E Series and Intel ® Pentium ® and Celeron ® J and N Series processors. High performance... [See More]

  • Form Factor: COM Express Compact
  • Ports / Buses: SATA; SPI; USB; UART, SATA III, GPIOs, SM-Bus, LPC Bus
  • Processor / CPU: Intel® AtomTM; Intel Celeron
  • Memory Type: DDR4
COM Express® Rel. 3.0 Compact Type 6 Computer on Module (CoM) with 8th Gen Intel® CoreTM and CeleronTM U-series (Codename: Whiskey Lake-U) Processors. (LARISSA - C55) -- SOM-COMe-CT6-WHL-U
from SECO

Low power multi-core Intel ® architecture for mobile applications [See More]

  • Form Factor: COM Express Compact
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; 8th Gen Intel® Core™ and Celeron™ 4000 series processors (formerly Whiskey Lake) with 15W TDP
  • Memory Type: Two DDR4 SO-DIMM Slots supporting DDR4-2400 Memory, up to 64GB
COM Express Type 6 Compact module -- conga-TCV2
from congatec

COM Express Type 6 Compact module based on AMD Embedded Ryzen V2000 embedded processor series. COM Express Compact Type 6. Next gen 7nm SOC. High performance Zen 2 CPU & VEGA 7 GPU. Huge scalability with TDP Range from 10-54W. Up to 64GByte dual channel DDR4 3200MT/s memory ECC & Non ECC. [See More]

  • Form Factor: COM Express Compact
  • Ports / Buses: SATA; SPI; USB; SATA III, UART, GPIOs
  • Processor / CPU: AMD Ryzen
  • Memory Type: DDR4
COM Express® Rel. 3.0 Compact Type 6 Computer on Module (CoM) with AMD RyzenTM Embedded R1000 family of SoCs. (METIS - C89) -- SOM-COMe-CT6-R1000
from SECO

Low-end AMD Ryzen ® on COM Express ® Type 6 Compact Computer on Module (CoM) [See More]

  • Form Factor: COM Express Compact
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: AMD Ryzen™ Embedded R1000 processors
  • Memory Type: Two DDR4 SO-DIMM Slots supporting DDR4-2400 ECC Memory
COM Express® Rel. 3.0 Compact Type 6 Computer on Module (CoM) with AMD RyzenTM Embedded V1000 Processors. (CHARON - B75) -- SOM-COMe-CT6-V1000
from SECO

SOM-COMe-CT6-V1000 is a COM Express ® Compact Type 6 Computer on Module (CoM) with the AMD Ryzen ™ Embedded V1000 processors designed by SECO mounting up to 4 Zen x86 CPU cores with the latest Radeon graphics and I/O controller on a single chip. It comes with up to two DDR4 SO-DIMM Slots... [See More]

  • Form Factor: COM Express Compact
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: AMD Ryzen™ Embedded V1000 processors
  • Memory Type: Up to two DDR4 SO-DIMM Slots supporting DDR4-3200 ECC Memory
COM Express® Rel. 3.0 Compact Type 6 Computer on Module with Intel® AtomTM X Series, Intel® Celeron® J/N Series and Intel® Pentium® N Series Processors. (MIRANDA - C24) -- SOM-COMe-CT6-APL
from SECO

The COM Express ® Computer on Module (CoM) SOM-COMe-CT6-APL is a real powerhouse, with up to 8GB DDR3L memory on two SO-DIMM slots. Also available in the industrial temperature range, it delivers outstanding graphics performance through up to three independent displays at the same time in 4K... [See More]

  • Form Factor: COM Express Compact
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom™ X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly Apollo Lake) Processors
  • Memory Type: DDR3; Two DDR3L SO-DIMM Slots supporting DDR3L-1866 non-ECC Memory