DDR2 Computer-on-Module (COM)
from Critical Link, LLC
The MityDSP-6455F is a highly configurable, high performance, small form-factor processor card that features either a Texas Instruments TMS320C6455 fixed point DSP operating at up to 1.2GHz which is tightly integrated with a Xilinx XC3S2000 or XC3S4000 Spartan FPGA, FLASH and DDR SDRAM memory... [See More]
- Memory Type: DDR2
- Processor / CPU: TI TMS320C645x DSP
- Form Factor: System-On-Module (SOM)
- Ports / Buses: I2C; USB
from Aaeon Systems Inc.
COM-945 adopts Intel Core 2 Duo, Core Duo or Core Solo or Celeron M processors and system memory supports DDR II 400/533/667 up to 1GB. Both parallel and serial ATA interfaces are featured, giving the user flexibility in storage choices. In addition, versatile expansion interfaces allow system... [See More]
- Memory Type: DDR2
- Ports / Buses: USB
- Processor / CPU: Intel® Core 2 Duo/ Core Duo/ Celeron® M (Socket-M based) processor
- Socket: SO_DIMM
from American Portwell Technology Inc.
Intel ® ATOM ™ based Type II micro-COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash. Features. Intel ® ATOM ™ N450(Pineview-M) / D410 (Pineview-D, Single core) D510(Pineview-D, Duo core) and ICH8M platform. provides cost effective solution with... [See More]
- Memory Type: DDR2; SDRAM
- Processor / CPU: Intel® AtomTM
- Form Factor: COM Express Basic
- Ports / Buses: PCI; PCIe; SATA; USB
from Critical Link, LLC
The MitySOM-335x family of system-on-modules feature a Texas Instruments Sitara AM335x Processor. The modules include NAND FLASH and DDR2 or DDR3 RAM memory subsystems, providing a complete and flexible CPU infrastructure for highly integrated embedded systems. The onboard AM335x processor provides... [See More]
- Memory Type: DDR2; DDR3
- Processor / CPU: Texas Instruments Sitara AM335x
- Form Factor: System-On-Module (SOM)
- Ports / Buses: I2C; SPI; USB
from Aaeon Systems Inc.
The COM Express Type 10 CPU module is equipped with an onboard Intel ® Atom E620/E680 processor and Intel ® EG20T chipset. This 84 mm x 55 mm sized board contains a +12V DC input with an optional DC input range of +4.75 V ~ +14.7V. NanoCOM-TC has an onboard DDR2 667/800 up to 2GB for... [See More]
- Memory Type: DDR2
- Ports / Buses: USB
- Processor / CPU: Intel® AtomTM
- Features: Watchdog Timer
from American Portwell Technology Inc.
Intel ® ATOM ™ based Type ETX module with DDR2 SDRAM, VGA, Fast Ethernet, SATA and USB. Features. The Intel ® ATOM ™ N270 and 945GSE platform that provides cost effective solution and technology. The Intel ® platform brings under 10W TDP solution for easy fan-less design. [See More]
- Memory Type: DDR2; SDRAM
- Processor / CPU: Intel® AtomTM
- Form Factor: ETX / XTX
- Ports / Buses: PCI; SATA; Serial Interface; USB
from Critical Link, LLC
The MityDSP-L138 System on Module (SoM) features an OMAP-L138, a rich peripheral SoC, integrated into a convenient MityDSP SoM. The MityDSP-L138 ARM9 system supports embedded Linux, QNX, Windows CE6 and ThreadX operating systems. It features the dual-core OMAP-L138 CPU from Texas Instruments which... [See More]
- Memory Type: DDR2
- Processor / CPU: TI OMAP-L138 Dual Core Application Processor
- Form Factor: System-On-Module (SOM)
- Ports / Buses: I2C; SATA; SPI; USB
from Aaeon Systems Inc.
The COM-945GSE offers an onboard Intel ® Atom processor N270 and system memory support DDR2 400/533 SO-DIMM, up to 2GB. This model features the Intel ® 82945GSE Graphics Memory Controller Hub and the Intel ® I/O Controller Hub 7-M (ICH7M) and the Intel ® 82574L Gigabit... [See More]
- Memory Type: DDR2
- Ports / Buses: USB
- Processor / CPU: Intel® AtomTM
- Socket: SO_DIMM
from American Portwell Technology Inc.
Intel ® 945GSE chipset supporting Intel ® Atom ™ N270 processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA 300 and USB. Features. The Intel ® ATOM ™ N270 and 945GSE platform that provides cost effective solution technology. Intel ® ATOM... [See More]
- Memory Type: DDR2; SDRAM
- Processor / CPU: Intel® AtomTM
- Form Factor: COM Express Basic
- Ports / Buses: PCIe; SATA; USB
from Critical Link, LLC
The MityDSP-L138F System on Module (SOM) is the highest performance module in the OMAP-L138 family of MityDSPs. The MityDSP-L138F ARM9 system supports QNX, embedded Linux, Windows CE 6 and ThreadX operating systems. It features the dual-core OMAP-L138 CPU from Texas Instruments which provides both... [See More]
- Memory Type: DDR2
- Processor / CPU: TI OMAP-L138 Dual Core Application Processor
- Form Factor: System-On-Module (SOM)
- Ports / Buses: I2C; SATA; SPI; USB
from Aaeon Systems Inc.
Applications. Healthcare. Retail & Advertising. Test & Measurement. Gaming & Entertainment. Industrial Automation. Security. Defense & Government. Digital Signage. Features. Onboard Intel ® Atom N450/D410/D510 Processors. Intel ® ICH8M. SODIMM DDR2 533/667/800 Memory, Max. 4 GB. [See More]
- Memory Type: DDR2
- Ports / Buses: USB
- Processor / CPU: Intel® AtomTM
- Socket: SO_DIMM
from American Portwell Technology Inc.
IntelR Core? 2 Duo or CeleronR M processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet and USB. Features. The Intel ® Core ™ 2 Duo processor brings dual-core technology and provides significant performance improvement. The Intel ® GME965 integrated GMA X3100... [See More]
- Memory Type: DDR2; SDRAM
- Processor / CPU: Intel® Core 2 Duo / Celeron®
- Form Factor: COM Express Basic
- Ports / Buses: PCI; PCIe; SATA; USB
from Aaeon Systems Inc.
AAEON's NanoCOM-U15 supports up to 24-bit single channel LVDS panel with a maximum resolution of 1366x768. The module can also support SDVO video to a video of 1280x1024. The onboard video can share system memory up to 256MB. The NanoCOM-U15 has onboard DDRII system memory to guard against vibration... [See More]
- Memory Type: DDR2
- Ports / Buses: USB
- Processor / CPU: Intel® AtomTM
- Socket: SO_DIMM
from American Portwell Technology Inc.
Intel ® Core ™ Duo & Solo processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA 300 and USB. FEATURES. Intel ® 945GME based module supports Core Solo or Core Duo processors. Accept both Intel ® socket type and BGA type processors for intensive... [See More]
- Memory Type: DDR2; SDRAM
- Processor / CPU: Intel® Core 2 Duo / Celeron®
- Form Factor: COM Express Basic
- Ports / Buses: PCI; PCIe; SATA; USB
from Aaeon Systems Inc.
Applications. Healthcare. Retail & Advertising. Test & Measurement. Gaming & Entertainment. Industrial Automation. Security. Defense & Government. Digital Signage. Features. Onboard Intel ® Atom Z530/Z510 Processors. Intel ® System Controller Hub US15W. Onboard DDR2 533 Memory Chip,... [See More]
- Memory Type: DDR2
- Ports / Buses: USB
- Processor / CPU: Intel® AtomTM
- Features: Watchdog Timer
from American Portwell Technology Inc.
Intel ® 915GM chipset supporting Intel ® Pentium ® M or Celeron ® M processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet and USB. FEATURES. Intel ® 915GM based COM Express module supports high bandwidth serial type I/O interfaces such as PCI Express,... [See More]
- Memory Type: DDR2; SDRAM
- Processor / CPU: Intel® Pentium® M or Celeron® M
- Form Factor: COM Express Basic
- Ports / Buses: PCI; PCIe; SATA; USB
from Aaeon Systems Inc.
The COM-TC comes equipped with the IntelR EG20T I/O controller hub and a Realtek RTL8211CL Gigabit Ethernet to meet communications and networking requirements. COM-TC has onboard system memory (DDR2 up to 2GB), eliminating the need to add a memory module, providing a more cost effective and rugged... [See More]
- Memory Type: DDR2
- Ports / Buses: USB
- Processor / CPU: Intel® AtomTM
- Features: Watchdog Timer
from American Portwell Technology Inc.
Qseven module based on Intel ® Atom ™ E620T/E640T/E660T/E680T platform withDDR2 SDRAM, four PCI Express lanes, 24bit LVDS, SDVO,CAN bus, NANDrive. Features. Intel ® Atom ™ E620T/E640T/E660T/E680T 600MHz/1.0GHz/1.3GHz/1.6GHz. Support Intel ® boot loader Development Kit (BLDK). [See More]
- Memory Type: DDR2; SDRAM
- Processor / CPU: Intel® AtomTM
- Form Factor: Qseven
- Ports / Buses: PCIe; SATA; USB
from Aaeon Systems Inc.
This multi-functioned ETX CPU Module completes the product line of AAEON's ETX CPU module series by being the first Intel ® Atom N270 processor installed on a product in AAEON's ETX form factor line. The ETX-945GSE comes with a memory slot for a 200-pin DDR II 400/533 SODIMM, so the... [See More]
- Memory Type: DDR2
- Ports / Buses: Parallel Interface; Serial Interface; USB
- Processor / CPU: Intel® AtomTM
- Socket: SO_DIMM
from American Portwell Technology Inc.
Qseven module based on Intel ® Atom ™ Processor with DDR2 SDRAM, LVDS Display, Gigabit Ethernet, SDVO. Features. Intel ® Atom ™ Z510 (1.1GHz) / Z530 (1.6GHz) based Qseven module board. Intel ® US15W integrated GMA 500 Graphic. Ultra Low CPU and SCH TDP (Under 5W) for fan-less... [See More]
- Memory Type: DDR2; SDRAM
- Processor / CPU: Intel® AtomTM
- Form Factor: Qseven
- Ports / Buses: PCIe; USB
from Aaeon Systems Inc.
XTX-945 is able to equip with Intel ® Core 2 Duo (Merom)/ Core Duo/ Core Solo/ Celeron M (Yonah) processors and has one 200-pin DDR II 400/533/667 SODIMM to support system memory up to 2GB. XTX-945 adopts Intel ® 945GME+ ICH7-M chipset that implements serial technologies with high... [See More]
- Memory Type: DDR2
- Ports / Buses: Parallel Interface; Serial Interface; USB
- Processor / CPU: Intel® (Socket-478M-based) Core 2 Duo/ Core Duo/ Celeron® M processor, FSB 533/667 MHz
- Socket: SO_DIMM
from American Portwell Technology Inc.
Qseven Module based on Intel ® Atom ™ Processor with DDR2 SDRAM, LVDS Display, Gigabit Ethernet, SDVO, and SATA. Features. Intel ® Atom ™ Z510 (1.1GHz) or Z530 (1.6GHz). Intel ® US15W integrated GMA 500 Graphic, full hardware acceleration of H.264, MPEG2, VC1 and WMV9 is... [See More]
- Memory Type: DDR2; SDRAM
- Processor / CPU: Intel® AtomTM
- Form Factor: Qseven
- Ports / Buses: PCIe; SATA; USB