SATA Computer-on-Module (COM)
from Artesyn Embedded Power
The COMX-P1022 small form factor module brings the Freescale QorIQ ™ P1022 dual-core processor onto a module that incorporates the mechanical features and dimension of the COM Express specification. The QorIQ P1022 processor is effectively a System-on-Chip device with a range of features... [See More]
- Ports / Buses: I2C; PCIe; SATA; SPI; USB
- Processor / CPU: Freescale QorIQ P1022, Dual-core E500 Power Architecture Device Running at 1.067 GHz
- Form Factor: COM Express Basic
- Memory Type: DDR3
from American Portwell Technology Inc.
3.5" ESB Form Factor Carrier Board For Qseven Module. Features. Qseven carrier board accept Portwell Qseven modules. Intel ® Atom ™ Z5XXPT and SCH US15WPT. 3.5" ESB form factor to embedded applications. On Board DC to DC circuit for DC in application. Mini-PCIe support. Support boot from... [See More]
- Ports / Buses: IEEE1394 (FireWire); SATA; Serial Interface; USB
- Processor / CPU: Intel® AtomTM
- Form Factor: Qseven
- Socket: 3.5" ESB
from Critical Link, LLC
The MityDSP-L138 System on Module (SoM) features an OMAP-L138, a rich peripheral SoC, integrated into a convenient MityDSP SoM. The MityDSP-L138 ARM9 system supports embedded Linux, QNX, Windows CE6 and ThreadX operating systems. It features the dual-core OMAP-L138 CPU from Texas Instruments which... [See More]
- Ports / Buses: I2C; SATA; SPI; USB
- Processor / CPU: TI OMAP-L138 Dual Core Application Processor
- Form Factor: System-On-Module (SOM)
- Memory Type: DDR2
from WINSYSTEMS, INC.
The COMeT6-1100 is an industrial COM Express Type 6 Compact module with an Intel ® 11th Gen Core ™ i3/i5/i7 Processor. This industrial module is designed and manufactured in the USA. The small form factor module is designed as a processor mezzanine that can be plugged onto a carrier board... [See More]
- Ports / Buses: PCIe; SATA; USB
- Processor / CPU: 11th Gen Intel Core i3/i5/i7 Processor
- Form Factor: COM Express Compact
- Memory Type: LPDDR4
from congatec
COM Express Basic Type 7 Server Class module based on AMD EPYC ™ 3000 processor series. AMD EPYC ™ Embedded 3000 Series up to 16 Cores, 32MB Cache and 30..100W TDP. 4x 10 Gigabit Ethernet KR Interface. Up to 32 PCI Express generation 3 lanes. Industrial grade variant. Optional Onbard... [See More]
- Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC Bus, UART, SM-Bus
- Processor / CPU: AMD EPYC™ Embedded 3000 Series
- Form Factor: COM Express Basic
- Memory Type: DDR4 Memory
from Acromag, Inc.
Type 6 basic format. 4th Gen i7/i5 (Haswell) processor. Programmable CPU. Up to 16GB removable memory. Acromag ’s XCOM-6400 is a basic size platform (95 x 125mm) processor module with Type 6 interconnects. Several models are available with the 4th generation (Haswell) Intel Core i7 or i5 CPUs. [See More]
- Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC, SMBus
- Processor / CPU: Intel Core i7 or i5
- Form Factor: COM Express Basic
- Memory Type: DDR3
from American Portwell Technology Inc.
ATX Form Factor Evaluation Carrier Board For COM Express Type II Module. Features. COM Express carrier board accepts Portwell Type II COM Express modules. ATX form factor to meet most standard mounting space and provide more expansions slots. On-board power and reset switches benefits engineering... [See More]
- Ports / Buses: PCI; PCIe; SATA; USB
- Socket: Type II Compact Flash Socket
- Form Factor: COM Express Basic
- Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
from Critical Link, LLC
The MityDSP-L138F System on Module (SOM) is the highest performance module in the OMAP-L138 family of MityDSPs. The MityDSP-L138F ARM9 system supports QNX, embedded Linux, Windows CE 6 and ThreadX operating systems. It features the dual-core OMAP-L138 CPU from Texas Instruments which provides both... [See More]
- Ports / Buses: I2C; SATA; SPI; USB
- Processor / CPU: TI OMAP-L138 Dual Core Application Processor
- Form Factor: System-On-Module (SOM)
- Memory Type: DDR2
from WINSYSTEMS, INC.
The COMeT10-3900 is an industrial COM Express ® Type 10 Mini module with an Intel Atom ® E3900 processor. This low power, industrial module was designed and manufactured in the USA. The small form factor module is designed as a processor mezzanine that can be plugged onto a carrier board... [See More]
- Ports / Buses: PCIe; SATA; USB
- Processor / CPU: Intel® AtomTM; Intel Core™ Duo
- Form Factor: COM Express Compact
- Memory Type: LPDDR4
from congatec
COM Express ® Mini Type 10 module based on 5th Generation Intel ® Atom ™ processors. Intel 9th generation (Gen 9) LP graphics. Up to 4k resolution (4096x2160@60Hz). 4K Codec Decode & Encode for HEVC, H.264, VP8. CPUs. Intel ® Atom ™ x7-E3950 (4 x 1.6 GHz, 2 MB L2 cache,... [See More]
- Ports / Buses: I2C; PCIe; SATA; USB; LPC Bus, UART, SDIO, SM-Bus
- Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Dual Core Intel® AtomTM; Quad Core Intel® AtomTM and Pentium™
- Form Factor: COM Express Mini
- Memory Type: DDR3L Memory
from American Portwell Technology Inc.
Intel ® Arrandale processor based Type II COM Express module with ECC DDR3 SDRAM and Gigabit Ethernet. Features. The Intel ® Arrandale and QM57 platform with turbo boost technology to maximize CPU & Graphic performance. Support variously powerful processor from ultra low power to... [See More]
- Ports / Buses: PCIe; SATA; SPI; USB
- Processor / CPU: Intel® Arrandale
- Form Factor: COM Express Basic
- Memory Type: DDR3; SDRAM
from Critical Link, LLC
The MitySOM-AM57F is a highly configurable system on module that features a Texas Instruments AM57xx series 1.5 GHz Sitara Processor tightly integrated with the Xilinx Artix-7 Field Programmable Gate Array (FPGA), NOR FLASH, and DDR3 RAM memory subsystems. The design of the MitySOM-AM57F allows... [See More]
- Ports / Buses: I2C; PCI; SATA; SPI; USB
- Processor / CPU: Texas Instruments AM57xx series 1.5 GHz Sitara Processor
- Form Factor: System-On-Module (SOM)
- Memory Type: DDR3
from congatec
COM Express ® Mini Type 10 module based on Intel ® Atom ® x6000E, Intel ® Pentium ® and Celeron ® J processor series. High performance Intel ® UHD Graphics (Gen11). Options for Industrial Temperature Range -40 °C to 85 °C. Time Sensitive Networking and Time... [See More]
- Ports / Buses: SATA; SPI; USB; PCIe, SATA III, SDIO (option), UART, CAN Bus, SM Bus, GPIOs, LPC Bus
- Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel Celeron, Intel Atom
- Form Factor: COM Express Mini
- Memory Type: DDR4
from American Portwell Technology Inc.
Intel ® Arrandale processor based Type II COM Express module with DDR3 SDRAM and Gigabit Ethernet. Features. The Intel ® Arrandale and QM57 platform with turbo boost technology to maximize CPU & Graphic performance. Support variously powerful processor from ultra low power to mainstream... [See More]
- Ports / Buses: PCI; PCIe; SATA; SPI; USB
- Processor / CPU: Intel® Arrandale
- Form Factor: COM Express Basic
- Memory Type: DDR3; SDRAM
from Critical Link, LLC
The MitySOM-AM57 is a highly configurable system on module that features a Texas Instruments Sitara AM57xx series 1.5 GHz Processor, NOR FLASH, and DDR3 RAM memory subsystems. The design of the MitySOM-AM57 allows end-users the capability to develop programs for all of the compute elements on the TI... [See More]
- Ports / Buses: I2C; SATA; USB; UART
- Processor / CPU: Sitara AM57xx Dual Cortex-A15 ARM
- Form Factor: System-On-Module (SOM)
- Memory Type: DDR3
from congatec
COM Express ® Type 6 module based on AMD Ryzen Embedded V1000 Series SOC. AMD ’s Next Gen V1000 processor Series. “Zen ” core architecture with up to 4 cores. Improved graphic performance with “Vega ” GPU. Up to 32GByte dual channel DDR4 3200MT/s memory. TDP... [See More]
- Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC Bus, UART, PEG 3.0, SD, SM-Bus
- Processor / CPU: AMD Ryzen Embedded V1000 Series
- Form Factor: COM Express Basic
- Memory Type: DDR4 Memory
from American Portwell Technology Inc.
Intel ® ATOM ™ based Type II micro-COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash. Features. Intel ® ATOM ™ N450(Pineview-M) / D410 (Pineview-D, Single core) D510(Pineview-D, Duo core) and ICH8M platform. provides cost effective solution with... [See More]
- Ports / Buses: PCI; PCIe; SATA; USB
- Processor / CPU: Intel® AtomTM
- Form Factor: COM Express Basic
- Memory Type: DDR2; SDRAM
from Critical Link, LLC
The MitySOM-iMX6 is based on NXP Semiconductors iMX6 family of processors with ARM Cortex-A9 at speeds up to 1.2 GHz. The family offers industrial performance in a small form factor and features different combinations of RAM and Flash memory, a complete list of interfaces and peripherals, 2D/3D... [See More]
- Ports / Buses: I2C; PCIe; SATA; SPI; USB
- Processor / CPU: NXP Semiconductors iMX6 Family
- Form Factor: System-On-Module (SOM)
- Memory Type: DDR3
from congatec
COM Express Type 6 Basic module based on 8th Generation Intel ® Core ™ processor family. 8th Generation Intel ® Core ™ processor with up to 6 Cores. Intel ® Xeon ® processors for data center applications. Support for USB 3.1 Gen2 with 10Gbit/s. Intel ® Optane ™... [See More]
- Ports / Buses: I2C; PCIe; SATA; USB; LPC Bus, UART, PEG x16 Gen 3
- Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®; Intel® i7 (6 Cores); Quad Core Intel® i5 and i3; Intel® Xeon® (4 or 6 Cores)
- Form Factor: COM Express Basic
- Memory Type: DDR4 Memory
from American Portwell Technology Inc.
Intel ® ATOM ™ based Type ETX module with DDR2 SDRAM, VGA, Fast Ethernet, SATA and USB. Features. The Intel ® ATOM ™ N270 and 945GSE platform that provides cost effective solution and technology. The Intel ® platform brings under 10W TDP solution for easy fan-less design. [See More]
- Ports / Buses: PCI; SATA; Serial Interface; USB
- Processor / CPU: Intel® AtomTM
- Form Factor: ETX / XTX
- Memory Type: DDR2; SDRAM
from Critical Link, LLC
The MityDSP-L138F-A7 offers a transition path for customers dealing with SPARTAN-6 replacement / obsolescence, and is a drop-in replacement for the MityDSP-L138F. The MityDSP-L138F-A7 is a highly configurable, small form-factor processor card that features a Texas Instruments OMAP-L138 456 MHz (max)... [See More]
- Ports / Buses: I2C; SATA; SPI; USB
- Processor / CPU: TI OMAP-L138 Dual Core Application Processor
- Form Factor: System-On-Module (SOM)
- Memory Type: DDR4
from congatec
COM Express Type 6 Basic module based on 11th Generation Intel ® Core ™ processor family (code name "Tiger Lake-H"). Embedded/Industrial use condition. Extended temperature options available. PCI Express Gen 4. AI/DL Instruction Sets including VNNI. Optional onboard NVMe SSD. Integrated Xe... [See More]
- Ports / Buses: SATA; SPI; USB; SATA III, UART, GPIOs, LPC Bus
- Processor / CPU: Intel Xeon, Intel Celeron, Intel Core
- Form Factor: COM Express Basic
- Memory Type: DDR4
from American Portwell Technology Inc.
Intel ® 945GSE chipset supporting Intel ® Atom ™ N270 processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA 300 and USB. Features. The Intel ® ATOM ™ N270 and 945GSE platform that provides cost effective solution technology. Intel ® ATOM... [See More]
- Ports / Buses: PCIe; SATA; USB
- Processor / CPU: Intel® AtomTM
- Form Factor: COM Express Basic
- Memory Type: DDR2; SDRAM
from congatec
COM Express Type 6 Compact module based on 8th Generation Intel ® Core ™ SOC processor family. Up to 4 cores. Configuration of display mode by software (LVDS/eDP). Low power consumption (TDP 15W, cTDP 10W). Up to 64 GByte dual channel DDR4 2400 MT/s. Optional eMMC 5.1 on board mass... [See More]
- Ports / Buses: I2C; PCIe; SATA; USB; LPC Bus, UART
- Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad Core Intel® i7 and i5; Dual Core Intel® i3
- Form Factor: COM Express Compact
- Memory Type: DDR4 Memory
from American Portwell Technology Inc.
Intel ® ATOM ™ N455/D525 based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash. Portwell PCOM-B215VG series are designed with Intel ® N455/D525 + ICH8M low power, cost effective single/dual core solution, features monitor system... [See More]
- Ports / Buses: Parallel Interface; PCI; PCIe; SATA; SPI; USB
- Processor / CPU: Intel® AtomTM
- Form Factor: COM Express Basic
- Memory Type: DDR3; SDRAM
from congatec
COM Express Type 6 Compact module based on 11th Gen Intel ® Core ™ processor family (code name "Tiger Lake"). COM Express Type 6 Compact. PCI Express Gen 4 . Embedded/Industrial use condition. Extended temperature options available. Integrated high performance Xe (Gen 12) graphics... [See More]
- Ports / Buses: PCI-X; SATA; SPI; USB; SATA III, UART, GPIOs
- Processor / CPU: Intel® Core 2 Duo / Celeron®
- Form Factor: COM Express Compact
- Memory Type: DDR4
from American Portwell Technology Inc.
Intel ® Ivy Bridge based Core i7/i5/i3 CPU based Type VI COM Express module with ECC DDR3 SDRAM, LVDS/Display Port, Gigabit Ethernet, SATA and USB. Portwell PCOM-B219VG is designed with latest Intel ®QM77 chipset to offer high computing power by Intel ’s third generation Quad Core/Dual... [See More]
- Ports / Buses: PCIe; SATA; USB
- Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®
- Form Factor: COM Express Basic
- Memory Type: DDR3; SDRAM
from congatec
COM Express Type 6 Compact module based on 11th Gen Intel ® Core ™ processor family (code name "Tiger Lake") and soldered down memory. Embedded/Industrial use condition. Extended temperature options available. PCI Express Gen 4. Up to 32 GByte dual channel LPDDR4X soldered down memory with... [See More]
- Ports / Buses: PCIe; SATA; SPI; USB; SATA III, UART, GPIOs
- Processor / CPU: Intel® Core 2 Duo / Celeron®
- Form Factor: COM Express Compact
- Memory Type: LPDDR4X
from American Portwell Technology Inc.
Qseven module based on Intel ® Atom ™ E620T/E640T/E660T/E680T platform withDDR2 SDRAM, four PCI Express lanes, 24bit LVDS, SDVO,CAN bus, NANDrive. Features. Intel ® Atom ™ E620T/E640T/E660T/E680T 600MHz/1.0GHz/1.3GHz/1.6GHz. Support Intel ® boot loader Development Kit (BLDK). [See More]
- Ports / Buses: PCIe; SATA; USB
- Processor / CPU: Intel® AtomTM
- Form Factor: Qseven
- Memory Type: DDR2; SDRAM
from congatec
COM Express Type 6 Compact module based on 12th Gen Intel ® Core ™ embedded mobile processors (code name "Alder Lake"). Intel ® hybrid design combines Performance-cores with Efficient –cores. Up to Intel ® Iris ® XeGraphics ® architecture with up to 96 EUs. PCI... [See More]
- Ports / Buses: PCIe; SATA; SPI; USB; UART, GPIOs, LPC Bus, SM Bus
- Processor / CPU: Intel Core
- Form Factor: COM Express Compact
- Memory Type: DDR5