Parallel Ports Computer-on-Module (COM)

5 Results
Intel® Atom™ based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash -- PCOM-B215VG2
from American Portwell Technology Inc.

Intel ® ATOM ™ N455/D525 based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash. Portwell PCOM-B215VG series are designed with Intel ® N455/D525 + ICH8M low power, cost effective single/dual core solution, features monitor system... [See More]

  • Ports / Buses: Parallel Interface; PCI; PCIe; SATA; SPI; USB
  • Processor / CPU: Intel® AtomTM
  • Form Factor: COM Express Basic
  • Memory Type: DDR3; SDRAM
COM Express Type 1 CPU Module with Onboard Intel® Atom™ N2600 Processor -- NanoCOM-CV Rev.B
from Aaeon Systems Inc.

COM Express Type 1 CPU Module with Onboard Intel Atom N2600 Processor. Applications. Healthcare. Test and Measurement. Industrial Automation. Digital Signage. Features. Intel Atom N2600 1.6 GHz Processor. Intel NM10. Onboard DDR3 1066 Memory 2GB. Gigabit Ethernet x 1. 18-bit Single Channel LVDS LCD. [See More]

  • Ports / Buses: Parallel Interface; USB
  • Memory Type: DDR3
  • Processor / CPU: Intel® AtomTM
  • Features: Watchdog Timer
Micro-ATX Form Factor Evaluation Carrier Board for ETX Module -- PEM-C200
from American Portwell Technology Inc.

Micro-ATX Form Factor Evaluation Carrier Board for ETX Module. Features. ETX carrier board accept ETX modules. Micro-ATX form factor to meet most standard mounting space. On board power and reset switches benefit engineering testing. Two EIDE, four PCI slots and one ISA slot. Brings all ETX module... [See More]

  • Ports / Buses: IEEE1394 (FireWire); Parallel Interface; PCI; USB
  • Socket: Type II Compact Flash Socket
  • Form Factor: ETX / XTX
  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
ETX CPU Module with Onboard Intel Atom N270 Processor -- ETX-945GSE
from Aaeon Systems Inc.

This multi-functioned ETX CPU Module completes the product line of AAEON's ETX CPU module series by being the first Intel ® Atom ™ N270 processor installed on a product in AAEON's ETX form factor line. The ETX-945GSE comes with a memory slot for a 200-pin DDR II 400/533 SODIMM, so the... [See More]

  • Ports / Buses: Parallel Interface; Serial Interface; USB
  • Memory Type: DDR2
  • Processor / CPU: Intel® AtomTM
  • Socket: SO_DIMM
Intel Core 2 Duo/ Core Duo/ Celeron M Processor -- XTX-945
from Aaeon Systems Inc.

XTX-945 is able to equip with Intel ® Core 2 Duo (Merom)/ Core Duo/ Core Solo/ Celeron M (Yonah) processors and has one 200-pin DDR II 400/533/667 SODIMM to support system memory up to 2GB. XTX-945 adopts Intel ® 945GME+ ICH7-M chipset that implements serial technologies with high... [See More]

  • Ports / Buses: Parallel Interface; Serial Interface; USB
  • Memory Type: DDR2
  • Processor / CPU: Intel® (Socket-478M-based) Core™ 2 Duo/ Core™ Duo/ Celeron® M processor, FSB 533/667 MHz
  • Socket: SO_DIMM