ETX / XTX Computer-on-Module (COM)
2 Results
ETX® Computer on Module (CoM) with the Intel® AtomTM E3800 and Celeron® families System-on-Chip. (Formerly ETX-A61) -- SOM-ETX-BT
from SECO
from SECO
Computer on Module (CoM) featuring a rugged design, onboard soldered DDR3L memory, exclusively ceramic capacitors, high quality AEC-Q200 grade inductors, along with an onboard eMMC for storage and for operating system booting support, the ETX ® Module with the Intel ® Atom ™ E3800... [See More]
- Form Factor: ETX / XTX
- Ports / Buses: I2C; Serial Interface; USB
- Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom™ E3800 and Celeron® families
- Memory Type: DDR3; DDR3L memory soldered onboard
Intel® ATOM based Type ETX module with DDR2 SDRAM, VGA, Fast Ethernet, SATA and USB -- PEM-E200VLA
from American Portwell Technology Inc.
from American Portwell Technology Inc.
Intel ® ATOM ™ based Type ETX module with DDR2 SDRAM, VGA, Fast Ethernet, SATA and USB. Features. The Intel ® ATOM ™ N270 and 945GSE platform that provides cost effective solution and technology. The Intel ® platform brings under 10W TDP solution for easy fan-less design. [See More]
- Form Factor: ETX / XTX
- Ports / Buses: PCI; SATA; Serial Interface; USB
- Processor / CPU: Intel® AtomTM
- Memory Type: DDR2; SDRAM