Watchdog Timer Computer-on-Module (COM)

54 Results
Freescale QorIQ™ P1022 COM Module -- COMX-P1022
from Artesyn Embedded Power

The COMX-P1022 small form factor module brings the Freescale QorIQ ™ P1022 dual-core processor onto a module that incorporates the mechanical features and dimension of the COM Express specification. The QorIQ P1022 processor is effectively a System-on-Chip device with a range of features... [See More]

  • Features: Watchdog Timer
  • Processor / CPU: Freescale QorIQ P1022, Dual-core E500 Power Architecture Device Running at 1.067 GHz
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; SPI; USB
3.5" ESB Form Factor Carrier Board For Qseven Module -- PQ7-C100XL
from American Portwell Technology Inc.

3.5" ESB Form Factor Carrier Board For Qseven Module. Features. Qseven carrier board accept Portwell Qseven modules. Intel ® Atom ™ Z5XXPT and SCH US15WPT. 3.5" ESB form factor to embedded applications. On Board DC to DC circuit for DC in application. Mini-PCIe support. Support boot from... [See More]

  • Features: Watchdog Timer; Speaker Support
  • Processor / CPU: Intel® AtomTM
  • Form Factor: Qseven
  • Ports / Buses: IEEE1394 (FireWire); SATA; Serial Interface; USB
ARM Cortex-A8 with NEON SIMD Coprocessor -- MitySOM-335x
from Critical Link, LLC

The MitySOM-335x family of system-on-modules feature a Texas Instruments Sitara AM335x Processor. The modules include NAND FLASH and DDR2 or DDR3 RAM memory subsystems, providing a complete and flexible CPU infrastructure for highly integrated embedded systems. The onboard AM335x processor provides... [See More]

  • Features: Watchdog Timer
  • Processor / CPU: Texas Instruments Sitara AM335x
  • Form Factor: System-On-Module (SOM)
  • Ports / Buses: I2C; SPI; USB
COM Express CPU Module With Intel Core 2 Duo/ Celeron M (Socket-P Based) Processors -- COM-45SP
from Aaeon Systems Inc.

The COM-45SP is the latest COM Express Module from the AAEON development team, having been chosen by Intel as a lead account for the creation of a COM module for the Intel GM45 chipset. AAEON is pleased to announce the debut of this cutting edge product that not only meets the demands for high... [See More]

  • Features: Watchdog Timer
  • Memory Type: DDR3
  • Processor / CPU: Intel® Core™ 2 Duo/ Celeron® M (Socket-P based 35mm x 35mm) processor
  • Socket: SO_DIMM
COM Express Basic Type 7 Server Class Embedded Computer Module -- conga-B7E3
from congatec

COM Express Basic Type 7 Server Class module based on AMD EPYC ™ 3000 processor series. AMD EPYC ™ Embedded 3000 Series up to 16 Cores, 32MB Cache and 30..100W TDP. 4x 10 Gigabit Ethernet KR Interface. Up to 32 PCI Express generation 3 lanes. Industrial grade variant. Optional Onbard... [See More]

  • Features: Watchdog Timer
  • Processor / CPU: AMD EPYC™ Embedded 3000 Series
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC Bus, UART, SM-Bus
Rugged Intel® Core™ i7/i5 CPU -- XCOM-6400
from Acromag, Inc.

Type 6 basic format. 4th Gen i7/i5 (Haswell) processor. Programmable CPU. Up to 16GB removable memory. Acromag ’s XCOM-6400 is a basic size platform (95 x 125mm) processor module with Type 6 interconnects. Several models are available with the 4th generation (Haswell) Intel Core i7 or i5 CPUs. [See More]

  • Features: Watchdog Timer
  • Processor / CPU: Intel Core™ i7 or i5
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC, SMBus
Freescale QorIQ™ P2020 COM Module -- COMX-P2020
from Artesyn Embedded Power

The COMX-P2020 module from Artesyn Embedded Technologies provides the performance and features of the Freescale QorIQ ™ P2020 dual-core processor on a convenient plug-in mezzanine module. By incorporating and leveraging the mechanical features and dimension of the COM Express ®... [See More]

  • Features: Watchdog Timer
  • Processor / CPU: Freescale QorIQ P2020, Two Cores Running at 1.2 GHz
  • Form Factor: COM Express Basic
  • Ports / Buses: PCIe; SPI; USB; IEEE-1588, UART, VGA
ATX Form Factor Evaluation Carrier Board For COM Express Type II Module -- PCOM-C210
from American Portwell Technology Inc.

ATX Form Factor Evaluation Carrier Board For COM Express Type II Module. Features. COM Express carrier board accepts Portwell Type II COM Express modules. ATX form factor to meet most standard mounting space and provide more expansions slots. On-board power and reset switches benefits engineering... [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
  • Ports / Buses: PCI; PCIe; SATA; USB
  • Form Factor: COM Express Basic
  • Socket: Type II Compact Flash Socket
Production-ready Sitara AM62Ax-based System on Module -- MitySOM-AM62A
from Critical Link, LLC

The MitySOM-AM62A family of system-on-modules features the Texas Instruments Sitara AM62Ax Processor. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and LPDDR4 RAM memory subsystems. A MitySOM-AM62 provides a complete and flexible CPU infrastructure for highly... [See More]

  • Features: Watchdog Timer; Real Clock Timer
  • Processor / CPU: Texas Instruments Sitara AM62Ax Processor
  • Form Factor: System-On-Module (SOM)
  • Ports / Buses: I2C; SPI; USB
COM Express CPU Module with Intel Core 2 Duo/ Core Duo/ Celeron M (Socket-M Based) Processors -- COM-945
from Aaeon Systems Inc.

COM-945 adopts Intel Core 2 Duo, Core Duo or Core Solo or Celeron M processors and system memory supports DDR II 400/533/667 up to 1GB. Both parallel and serial ATA interfaces are featured, giving the user flexibility in storage choices. In addition, versatile expansion interfaces allow system... [See More]

  • Features: Watchdog Timer
  • Ports / Buses: USB
  • Processor / CPU: Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (Socket-M based) processor
  • Memory Type: DDR2
COM Express Mini Type 10 Embedded Computer Module -- conga-MA5
from congatec

COM Express ® Mini Type 10 module based on 5th Generation Intel ® Atom ™ processors. Intel 9th generation (Gen 9) LP graphics. Up to 4k resolution (4096x2160@60Hz). 4K Codec Decode & Encode for HEVC, H.264, VP8. CPUs. Intel ® Atom ™ x7-E3950 (4 x 1.6 GHz, 2 MB L2 cache,... [See More]

  • Features: Watchdog Timer
  • Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Dual Core Intel® AtomTM; Quad Core Intel® AtomTM and Pentium™
  • Form Factor: COM Express Mini
  • Ports / Buses: I2C; PCIe; SATA; USB; LPC Bus, UART, SDIO, SM-Bus
Ruggedized Freescale QorIQ™ COM Module -- COMX-P40x0-ENP2
from Artesyn Embedded Power

The COMX-P40x0-ENP2 modules from Artesyn Embedded Technologies provide the performance and features of the Freescale QorIQ ™ processors on ready-to-go pluggable mezzanine modules that is suitable for use in extended temperature, rugged environments. By incorporating and leveraging the... [See More]

  • Features: Watchdog Timer; Real Clock Timer
  • Processor / CPU: Freescale QorIQ P4080, Eight Cores Running at 1.2 GHz; Freescale QorIQ P4040, Four Cores Running at 1.2 GHz
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SPI; USB; IEEE-1588
Intel® ATOM™ based Type ETX module with DDR2 SDRAM, VGA, Fast Ethernet, SATA and USB -- PEM-E200VLA
from American Portwell Technology Inc.

Intel ® ATOM ™ based Type ETX module with DDR2 SDRAM, VGA, Fast Ethernet, SATA and USB. Features. The Intel ® ATOM ™ N270 and 945GSE platform that provides cost effective solution and technology. The Intel ® platform brings under 10W TDP solution for easy fan-less design. [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Processor / CPU: Intel® AtomTM
  • Form Factor: ETX / XTX
  • Ports / Buses: PCI; SATA; Serial Interface; USB
COM Express CPU Module with Onboard Intel Atom E620/E640/E660/E680 Processors -- NanoCOM-TC
from Aaeon Systems Inc.

The COM Express Type 10 CPU module is equipped with an onboard Intel ® Atom ™ E620/E680 processor and Intel ® EG20T chipset. This 84 mm x 55 mm sized board contains a +12V DC input with an optional DC input range of +4.75 V ~ +14.7V. NanoCOM-TC has an onboard DDR2 667/800 up to 2GB for... [See More]

  • Features: Watchdog Timer
  • Ports / Buses: USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR2
COM Express Mini Type 10 module -- conga-MA7
from congatec

COM Express ® Mini Type 10 module based on Intel ® Atom ® x6000E, Intel ® Pentium ® and Celeron ® J processor series. High performance Intel ® UHD Graphics (Gen11). Options for Industrial Temperature Range -40 °C to 85 °C. Time Sensitive Networking and Time... [See More]

  • Features: Watchdog Timer
  • Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel Celeron, Intel Atom
  • Form Factor: COM Express Mini
  • Ports / Buses: SATA; SPI; USB; PCIe, SATA III, SDIO (option), UART, CAN Bus, SM Bus, GPIOs, LPC Bus
Intel® Atom™ based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash -- PCOM-B215VG2
from American Portwell Technology Inc.

Intel ® ATOM ™ N455/D525 based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash. Portwell PCOM-B215VG series are designed with Intel ® N455/D525 + ICH8M low power, cost effective single/dual core solution, features monitor system... [See More]

  • Features: Watchdog Timer; Speaker Support
  • Processor / CPU: Intel® AtomTM
  • Form Factor: COM Express Basic
  • Ports / Buses: Parallel Interface; PCI; PCIe; SATA; SPI; USB
COM Express CPU Module With Onboard Intel Atom N270 Processor -- COM-945GSE
from Aaeon Systems Inc.

The COM-945GSE offers an onboard Intel ® Atom ™ processor N270 and system memory support DDR2 400/533 SO-DIMM, up to 2GB. This model features the Intel ® 82945GSE Graphics Memory Controller Hub and the Intel ® I/O Controller Hub 7-M (ICH7M) and the Intel ® 82574L Gigabit... [See More]

  • Features: Watchdog Timer
  • Ports / Buses: USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR2
COM Express Type 6 Basic Embedded Computer Module -- conga-TR4
from congatec

COM Express ® Type 6 module based on AMD Ryzen Embedded V1000 Series SOC. AMD ’s Next Gen V1000 processor Series. “Zen ” core architecture with up to 4 cores. Improved graphic performance with “Vega ” GPU. Up to 32GByte dual channel DDR4 3200MT/s memory. TDP... [See More]

  • Features: Watchdog Timer
  • Processor / CPU: AMD Ryzen Embedded V1000 Series
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC Bus, UART, PEG 3.0, SD, SM-Bus
Intel® Atom™ N2800/D2550 processor based Type VI Compact COM Express module with the PICMG COM.0 R2.0 specification -- PCOM-B218VG
from American Portwell Technology Inc.

Intel ® Mobile Atom Cedar Trail and NM10 based Type VI COM Express module with DDR3 SDRAM, LVDS/Display Port, 10/100 Ethernet, SATA and USB. Portwell PCOM-B218VG series are designed with Intel ® AtomTM N2800/ D2550 processor + NM10 chipset, cost effective dual-core solution. Due to low power... [See More]

  • Features: Watchdog Timer; Speaker Support
  • Processor / CPU: Intel® AtomTM; Intel® Mobile Atom™
  • Form Factor: COM Express Basic
  • Ports / Buses: PCIe; SATA; SPI; USB
COM Express CPU Module With Onboard Intel Atom N450/D410/D510 Processors -- COM-LN Rev. A
from Aaeon Systems Inc.

Applications. Healthcare. Retail & Advertising. Test & Measurement. Gaming & Entertainment. Industrial Automation. Security. Defense & Government. Digital Signage. Features. Onboard Intel ® Atom ™ N450/D410/D510 Processors. Intel ® ICH8M. SODIMM DDR2 533/667/800 Memory, Max. 4 GB. [See More]

  • Features: Watchdog Timer
  • Ports / Buses: USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR2
COM Express Type 6 Basic Embedded Computer Module -- conga-TS370
from congatec

COM Express Type 6 Basic module based on 8th Generation Intel ® Core ™ processor family. 8th Generation Intel ® Core ™ processor with up to 6 Cores. Intel ® Xeon ® processors for data center applications. Support for USB 3.1 Gen2 with 10Gbit/s. Intel ® Optane ™... [See More]

  • Features: Watchdog Timer
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®; Intel® i7 (6 Cores); Quad Core Intel® i5 and i3; Intel® Xeon® (4 or 6 Cores)
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; USB; LPC Bus, UART, PEG x16 Gen 3
Intel® Ivy Bridge Mobile based Type VI Com Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA, and USB3.0 -- PCOM-B219VG
from American Portwell Technology Inc.

Intel ® Ivy Bridge based Core i7/i5/i3 CPU based Type VI COM Express module with ECC DDR3 SDRAM, LVDS/Display Port, Gigabit Ethernet, SATA and USB. Portwell PCOM-B219VG is designed with latest Intel ®QM77 chipset to offer high computing power by Intel ’s third generation Quad Core/Dual... [See More]

  • Features: Watchdog Timer; Speaker Support
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®
  • Form Factor: COM Express Basic
  • Ports / Buses: PCIe; SATA; USB
COM Express CPU Module with Onboard Intel Atom N455 Processor -- NanoCOM-LN
from Aaeon Systems Inc.

AAEON's NanoCOM-LN offers both LVDS and analog video output in simultaneous and dual display modes, taking advantage of the shared memory technology to make available up to 384 MB of system memory for the graphics engine. Onboard DDR3 667 memory (up to 1GB) eliminates the need to add a memory module... [See More]

  • Features: Watchdog Timer
  • Memory Type: DDR3
  • Processor / CPU: Intel® AtomTM
  • Operating Temperature: 32 to 140
COM Express Type 6 Basic module -- conga-TS570
from congatec

COM Express Type 6 Basic module based on 11th Generation Intel ® Core ™ processor family (code name "Tiger Lake-H"). Embedded/Industrial use condition. Extended temperature options available. PCI Express Gen 4. AI/DL Instruction Sets including VNNI. Optional onboard NVMe SSD. Integrated Xe... [See More]

  • Features: Watchdog Timer
  • Processor / CPU: Intel Xeon, Intel Celeron, Intel Core
  • Form Factor: COM Express Basic
  • Ports / Buses: SATA; SPI; USB; SATA III, UART, GPIOs, LPC Bus
Intel® Sandy Bridge Mobile based Type II COM Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA, IDE and USB -- PCOM-B217VG
from American Portwell Technology Inc.

Intel ® Mobile Sandy Bridge and QM67 based Type II COM Express module with DDR3 SDRAM, VGA/LVDS, Gigabit Ethernet, SATA, IDE and USB. Features. The Intel ® Sandy Bridge Core i7-2710QE (Quad Core) / Core i5-2510E (Duo core) and QM67 platform that provide processing performance boost and more... [See More]

  • Features: Watchdog Timer; Speaker Support
  • Processor / CPU: Quad-Core Intel® Xeon®
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; USB
COM Express CPU Module With Onboard Intel Atom Z530/Z510 Processor -- COM-U15
from Aaeon Systems Inc.

AAEON's NanoCOM-U15 supports up to 24-bit single channel LVDS panel with a maximum resolution of 1366x768. The module can also support SDVO video to a video of 1280x1024. The onboard video can share system memory up to 256MB. The NanoCOM-U15 has onboard DDRII system memory to guard against vibration... [See More]

  • Features: Watchdog Timer
  • Ports / Buses: USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR2
COM Express Type 6 Compact Embedded Computer Module -- conga-TC370
from congatec

COM Express Type 6 Compact module based on 8th Generation Intel ® Core ™ SOC processor family. Up to 4 cores. Configuration of display mode by software (LVDS/eDP). Low power consumption (TDP 15W, cTDP 10W). Up to 64 GByte dual channel DDR4 2400 MT/s. Optional eMMC 5.1 on board mass... [See More]

  • Features: Watchdog Timer
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad Core Intel® i7 and i5; Dual Core Intel® i3
  • Form Factor: COM Express Compact
  • Ports / Buses: I2C; PCIe; SATA; USB; LPC Bus, UART
Intel® Sandy Bridge Mobile based Type VI COM Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA -- PCOM-B217VG-VI-ECC
from American Portwell Technology Inc.

Intel ® Mobile Sandy Bridge and QM67 based Type VI COM Express module support ECC DDR3 SDRAM, VGA/LVDS, Gigabit Ethernet, SATA, IDE and USB. Features. The Intel ® Sandy Bridge Core i7-2710QE (Quad Core) / Core i5-2510E (Duo core) and QM67 platform that provide processing performance boost... [See More]

  • Features: Watchdog Timer; Speaker Support
  • Processor / CPU: Quad-Core Intel® Xeon®
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; USB
COM Express CPU Module With Onboard Intel Atom Z530/Z510 Processors -- NanoCOM-U15 A 2.0
from Aaeon Systems Inc.

Applications. Healthcare. Retail & Advertising. Test & Measurement. Gaming & Entertainment. Industrial Automation. Security. Defense & Government. Digital Signage. Features. Onboard Intel ® Atom ™ Z530/Z510 Processors. Intel ® System Controller Hub US15W. Onboard DDR2 533 Memory Chip,... [See More]

  • Features: Watchdog Timer
  • Ports / Buses: USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR2
COM Express Type 6 Compact module -- conga-TC570
from congatec

COM Express Type 6 Compact module based on 11th Gen Intel ® Core ™ processor family (code name "Tiger Lake"). COM Express Type 6 Compact. PCI Express Gen 4 ​. Embedded/Industrial use condition. Extended temperature options available. Integrated high performance Xe (Gen 12) graphics... [See More]

  • Features: Watchdog Timer
  • Processor / CPU: Intel® Core 2 Duo / Celeron®
  • Form Factor: COM Express Compact
  • Ports / Buses: PCI-X; SATA; SPI; USB; SATA III, UART, GPIOs
Micro-ATX Form Factor Evaluation Carrier Board For COM-Express Type VI 2.0 Module -- PCOM-C600
from American Portwell Technology Inc.

Micro-ATX Form Factor Carrier Board For COM Express Type VI Module for (BGA) CPU embedded Module. Features. COM Express carrier board accepts Portwell Type VI BGA COM Express modules. Micro-ATX form factor to meet most standard mounting space and provide more expansions. On-board power and reset... [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
  • Ports / Buses: PCIe; SATA; USB
  • Form Factor: COM Express Basic
  • Socket: Type II Compact Flash Socket
COM Express CPU Module With Onboard Intel Core 2 Duo/ Celeron M Processors -- COM-45GS
from Aaeon Systems Inc.

The COM-45GS was designed to meet market demand for a lower power yet high performance module. The Computer on Module reduces development time so that your product can get to market faster with the technology and performance level that the end user demands. The COM-45GS supports onboard Intel ®... [See More]

  • Features: Watchdog Timer
  • Memory Type: DDR3
  • Processor / CPU: Onboard Intel® Core™ 2 Duo/ Celeron® M (SFF, 22 x 22 mm) processor
  • Socket: SO_DIMM
COM Express Type 6 Compact module -- conga-TC570r
from congatec

COM Express Type 6 Compact module based on 11th Gen Intel ® Core ™ processor family (code name "Tiger Lake") and soldered down memory. Embedded/Industrial use condition. Extended temperature options available. PCI Express Gen 4. Up to 32 GByte dual channel LPDDR4X soldered down memory with... [See More]

  • Features: Watchdog Timer
  • Processor / CPU: Intel® Core 2 Duo / Celeron®
  • Form Factor: COM Express Compact
  • Ports / Buses: PCIe; SATA; SPI; USB; SATA III, UART, GPIOs
Micro-ATX Form Factor Evaluation Carrier Board For COM-Express Type VI Module -- PCOM-C211
from American Portwell Technology Inc.

Micro-ATX Form Factor Evaluation Carrier Board For COM Express Type VI Module. Features. COM Express carrier board accepts Portwell Type VI COM Express modules. Micro-ATX form factor to meet most standard mounting space and provide more expansions. On-board power and reset switches benefits... [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Ports / Buses: PCIe; SATA; USB
  • Form Factor: COM Express Basic
  • Socket: Type II Compact Flash Socket
COM Express CPU Module with Onboard Intel® Atom™ E620/E640/E660/E680 Processors -- COM-TC
from Aaeon Systems Inc.

The COM-TC comes equipped with the IntelR EG20T I/O controller hub and a Realtek RTL8211CL Gigabit Ethernet to meet communications and networking requirements. COM-TC has onboard system memory (DDR2 up to 2GB), eliminating the need to add a memory module, providing a more cost effective and rugged... [See More]

  • Features: Watchdog Timer
  • Ports / Buses: USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR2
COM Express Type 6 Compact module -- conga-TC670
from congatec

COM Express Type 6 Compact module based on 12th Gen Intel ® Core ™ embedded mobile processors (code name "Alder Lake"). Intel ® hybrid design combines Performance-cores with Efficient –cores. Up to Intel ® Iris ® XeGraphics ® architecture with up to 96 EUs. PCI... [See More]

  • Features: Watchdog Timer
  • Processor / CPU: Intel Core
  • Form Factor: COM Express Compact
  • Ports / Buses: PCIe; SATA; SPI; USB; UART, GPIOs, LPC Bus, SM Bus
Micro-ATX Form Factor Evaluation Carrier Board for ETX Module -- PEM-C200
from American Portwell Technology Inc.

Micro-ATX Form Factor Evaluation Carrier Board for ETX Module. Features. ETX carrier board accept ETX modules. Micro-ATX form factor to meet most standard mounting space. On board power and reset switches benefit engineering testing. Two EIDE, four PCI slots and one ISA slot. Brings all ETX module... [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Ports / Buses: IEEE1394 (FireWire); Parallel Interface; PCI; USB
  • Form Factor: ETX / XTX
  • Socket: Type II Compact Flash Socket
COM Express Type 1 CPU Module with Onboard Intel® Atom™ N2600 Processor -- NanoCOM-CV Rev.B
from Aaeon Systems Inc.

COM Express Type 1 CPU Module with Onboard Intel Atom N2600 Processor. Applications. Healthcare. Test and Measurement. Industrial Automation. Digital Signage. Features. Intel Atom N2600 1.6 GHz Processor. Intel NM10. Onboard DDR3 1066 Memory 2GB. Gigabit Ethernet x 1. 18-bit Single Channel LVDS LCD. [See More]

  • Features: Watchdog Timer
  • Ports / Buses: Parallel Interface; USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR3
COM Express Type 6 Compact module -- conga-TCA7
from congatec

COM Express Type 6 Compact based on Intel ® Atom ® x6000E, Intel ® Pentium ® and Celeron ® J processor series. COM Express Type 6 Compact based on Intel ® Atom ® x6000E Series and Intel ® Pentium ® and Celeron ® J and N Series processors. High performance... [See More]

  • Features: Watchdog Timer
  • Processor / CPU: Intel® AtomTM; Intel Celeron
  • Form Factor: COM Express Compact
  • Ports / Buses: SATA; SPI; USB; UART, SATA III, GPIOs, SM-Bus, LPC Bus
Mini-ITX Form Factor Carrier Board For Qseven Module with Dual Displays and Two GbE -- PQ7-C200
from American Portwell Technology Inc.

Mini-ITX Form Factor Carrier Board For Qseven Module with Dual Displays and Two GbE. Features. Qseven carrier board accepts Portwell Qseven. modules. Intel ®Atom ™ Z5XX and SCH US15W. Mini-ITX form factor for embedded applications. Dual PCI interface Gigabit Ethernet ports. One IDE channel... [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Processor / CPU: Intel® AtomTM
  • Form Factor: Qseven
  • Ports / Buses: IEEE1394 (FireWire); PCI; PCIe; SATA; Serial Interface; USB
COM Express Type 2 CPU Module With Onboard Intel Atom D525 Processor -- COM-LN Rev. B
from Aaeon Systems Inc.

COM-LN Rev.B adopted the Intel ® Atom ™ D525 processor with the Intel ® ICH8M chipset. Dual displays are supported by an 18-bit single channel LVDS port and VGA port. It is also equipped with the Intel ® 82567V Gigabit Ethernet chipset for faster internet connections. COM-LN Rev.B... [See More]

  • Features: Watchdog Timer
  • Ports / Buses: USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR3
COM Express Type 7 Basic Embedded Computer Module -- conga-B7AC
from congatec

COM Express Type 7 Basic module based on the latest Intel ® Atom C3000 processor family. Type 7 entry level module. Industrial Temperature Range. Up to Intel ® Atom ™ C3958 with 16 Cores and 16MB Cache. Up to 96GB DDR4 memory. 4x 10 Gigabit Ethernet KR Interface. 20 PCI Express lanes. [See More]

  • Features: Watchdog Timer
  • Processor / CPU: Intel® AtomTM; Intel® AtomTM (2 to 16 Cores)
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC Bus, UART, SM-Bus
COM Express Type 2 CPU Module with Onboard Intel Core i7/ i5/ Celeron Processor -- COM-QM57
from Aaeon Systems Inc.

Applications. Healthcare. Retail & Advertising. Test & Measurement. Gaming & Entertainment. Industrial Automation. Security. Defense & Government. Digital Signage. Features. Onboard Intel Core i7/ i5/ Celeron Processor. Intel QM57. Dual-channel SODIMM DDR3 800/1066 Memory, Max. 8 GB. Gigabit... [See More]

  • Features: Watchdog Timer
  • Memory Type: DDR3
  • Processor / CPU: Onboard Intel® Core™ i7/ i5/ i3/ Celeron® processor
  • Socket: SO_DIMM
COM Express Type 7 Basic Embedded Computer Module -- conga-B7XD
from congatec

COM Express Type 7 Basic module based on the latest Intel ® Xeon ™ and Intel ® Pentium ™ processor family. Up to Intel ® Xeon ® D 1577 with 16 Cores. 2x 10 Gigabit Ethernet KR Interface. 32x PCI Express lanes. up to 24MByte Cache with Intel Cache Allocation Technology. [See More]

  • Features: Watchdog Timer
  • Processor / CPU: Quad-Core Intel® Xeon®; Intel® Pentium™ (2 or 4 Cores); Intel® Xeon® (4 to 16 Cores)
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC Bus, UART
COM Express Type 2 CPU Module with Onboard Intel® Atom™ D2550/N2600 Processor -- COM-CV Rev. A
from Aaeon Systems Inc.

The COM-CV is a Type 2 COM Express module with an integrated Intel Atom processor D2550 or N2600 and the Intel NM10 Express chipset. The SODIMM socket supports up to 4GB of DDR3 1066 memory. The Intel ® 82583V Gigabit Ethernet controller provides for fast networking applications in addition to... [See More]

  • Features: Watchdog Timer
  • Ports / Buses: USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR3
COM Express Type 7 Basic module -- conga-B7XI
from congatec

COM Express Type 7 Basic module based on Intel ® Xeon ® D processor series (code name "Ice Lake"). Industrial Use Condition with extended Temperature options. 32 PCIe Express lanes. AI Capabilities with Intel ® DL boost. Real Time Capable Platform. Supporting up to 128 GB DDR4 2666MT/s... [See More]

  • Features: Watchdog Timer
  • Processor / CPU: Quad-Core Intel® Xeon®
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; UART, GPIO
COM Express Type 6 CPU Module with Onboard Intel® Atom™ D2550/N2600 Processor -- COM-CV Rev. B
from Aaeon Systems Inc.

The COM-CV is a Type 2 COM Express module with an integrated Intel Atom processor D2550 or N2600 and the Intel NM10 Express chipset. The SODIMM socket supports up to 4GB of DDR3 1066 memory. The Intel ® 82583V Gigabit Ethernet controller provides for fast networking applications in addition to... [See More]

  • Features: Watchdog Timer
  • Memory Type: DDR3
  • Processor / CPU: Intel® AtomTM
  • Socket: SO_DIMM
COM-HPC Client Size A high performance module -- conga-HPC/cALP
from congatec

COM-HPC Client Size A high performance module based on 12th Gen Intel ® Core ™ processor series (code name "Alder Lake"). Intel ® hybrid design combines Performance-cores with Efficient –cores. UP to Intel ® Iris ® Xe Graphics architecture with up to 96 EUs. PCI Express... [See More]

  • Features: Watchdog Timer
  • Processor / CPU: Intel Core
  • Form Factor: COM-HPC
  • Ports / Buses: PCIe; SATA; USB; SM-Bus, UART, esPI, SATA, MIPI-CSI, GPIO
COM Express Type 6 CPU Module with Onboard Intel® Core™ i7/i5/i3/Celeron Processor (3rd Generation) -- COM-QM77 Rev. B
from Aaeon Systems Inc.

The COM-QM77 Rev.B is a Type 6 COM Express CPU module with a 3rd generation Intel ® Core ™ processor and mobile Intel ® QM77 Express chipset. The two SODIMM sockets support up to 16GB of DDR3 memory. Its storage requirements are easily met through its five SATA ports. The Intel 82579LM... [See More]

  • Features: Watchdog Timer
  • Ports / Buses: Serial Interface; USB
  • Processor / CPU: Onboard 3rd Generation Intel® Core™ i7/i5/i3/Celeron® Processor (3rd Generation, FCBGA1023)
  • Memory Type: DDR3
COM-HPC Client Size A high performance module -- conga-HPC/cTLU?
from congatec

COM-HPC Client Size A high performance module based on 11th Gen Intel ® Core ™ processor series (code name "Tiger Lake"). COM HPC Client Size A. PCI Express Gen 4 ​. Embedded/Industrial use condition. Extended temperature options available. Integrated high performance Xe (Gen 12)... [See More]

  • Features: Watchdog Timer
  • Processor / CPU: Intel Core
  • Form Factor: COM-HPC
  • Ports / Buses: PCIe; SATA; USB; UART, eSPI, GPIOs, MIPI-CSI
ETX CPU Module with AMD Geode LX Series Processor -- ETX-700
from Aaeon Systems Inc.

Applications. Test & Measurement. Gaming & Entertainment. Industrial Automation. Military & Government. Security. Features. Onboard AMD Geode ¢ Ã ¢ LX Series Processor. AMD CS5536. SODIMM DDR 333/400 Memory, Max. 1 GB. 10/100Base-TX Ethernet. CRT, Up to 24-bit LVDS LCD, TTL LCD. [See More]

  • Features: Watchdog Timer
  • Memory Type: DDR3
  • Processor / CPU: National Semiconductor Geode
  • Socket: SO_DIMM
COM-HPC Client Size B high performance module -- conga-HPC/cTLH
from congatec

COM-HPC Client Size B high performance module based on 11th Gen Intel ® Core ™ processor series (code name "Tiger Lake-H"). Embedded/Industrial use condition. Extended temperature options available. PCI Express Gen 4 | USB 4.0. AI/DL Instruction Sets including VNNI. Up to 128 Gbyte... [See More]

  • Features: Watchdog Timer
  • Processor / CPU: Intel Xeon
  • Form Factor: COM-HPC
  • Ports / Buses: PCIe; SATA; USB; SATA III, sSPI, UART, MIPI-CSI, GPIOs
ETX CPU Module with AMD Geode LX Series Processors -- ETX-701
from Aaeon Systems Inc.

The ETX-701 features the AMD Geode ™ LX series processor with its companion CS5536 chipset. Like the ETX-700 Rev. B, it supports one 200-pin DDR400 system memory up to 1GB and DDR333 system memory up to 512MB. It also supports four 32-bit PCI buses, 8-bit/16-bit ISA buses, one SMBus and one... [See More]

  • Features: Watchdog Timer
  • Memory Type: DDR3
  • Processor / CPU: National Semiconductor Geode
  • Socket: SO_DIMM
COM-HPC Client Size C high performance module -- conga-HPC/cALS
from congatec

COM-HPC Client Size C high performance module based on 12th Gen Intel ® Core ™ processor series (code name "Alder Lake"). Intel ® hybrid design combines Performance-cores with Efficient –cores. Intel ® UHD Graphics 770 driven by Xe Architecture. PCI Express Gen 4/5 | USB 3.2... [See More]

  • Features: Watchdog Timer
  • Processor / CPU: Intel Hybrid
  • Form Factor: COM-HPC
  • Ports / Buses: PCIe; SATA; USB; UART, GPIOs