RoHS Computer-on-Module (COM)
from WINSYSTEMS, INC.
The COMeT10-3900 is an industrial COM Express ® Type 10 Mini module with an Intel Atom ® E3900 processor. This low power, industrial module was designed and manufactured in the USA. The small form factor module is designed as a processor mezzanine that can be plugged onto a carrier board... [See More]
- Certifications and Approvals: RoHS
- Processor / CPU: Intel® AtomTM; Intel Core™ Duo
- Form Factor: COM Express Compact
- Ports / Buses: PCIe; SATA; USB
from Artesyn Embedded Power
The COMX-P1022 small form factor module brings the Freescale QorIQ ™ P1022 dual-core processor onto a module that incorporates the mechanical features and dimension of the COM Express specification. The QorIQ P1022 processor is effectively a System-on-Chip device with a range of features... [See More]
- Certifications and Approvals: RoHS; FCC; UL; EN55022, CSA 60950-1
- Processor / CPU: Freescale QorIQ P1022, Dual-core E500 Power Architecture Device Running at 1.067 GHz
- Form Factor: COM Express Basic
- Ports / Buses: I2C; PCIe; SATA; SPI; USB
from American Portwell Technology Inc.
Intel ® ATOM ™ based Type ETX module with DDR2 SDRAM, VGA, Fast Ethernet, SATA and USB. Features. The Intel ® ATOM ™ N270 and 945GSE platform that provides cost effective solution and technology. The Intel ® platform brings under 10W TDP solution for easy fan-less design. [See More]
- Certifications and Approvals: RoHS; FCC; UL; CE
- Processor / CPU: Intel® AtomTM
- Form Factor: ETX / XTX
- Ports / Buses: PCI; SATA; Serial Interface; USB
from Artesyn Embedded Power
The COMX-P2020 module from Artesyn Embedded Technologies provides the performance and features of the Freescale QorIQ ™ P2020 dual-core processor on a convenient plug-in mezzanine module. By incorporating and leveraging the mechanical features and dimension of the COM Express ®... [See More]
- Certifications and Approvals: RoHS; FCC; UL; EN55022, CSA 60950-1
- Processor / CPU: Freescale QorIQ P2020, Two Cores Running at 1.2 GHz
- Form Factor: COM Express Basic
- Ports / Buses: PCIe; SPI; USB; IEEE-1588, UART, VGA
from American Portwell Technology Inc.
Intel ® 945GSE chipset supporting Intel ® Atom ™ N270 processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA 300 and USB. Features. The Intel ® ATOM ™ N270 and 945GSE platform that provides cost effective solution technology. Intel ® ATOM... [See More]
- Certifications and Approvals: RoHS; FCC; UL; CE
- Processor / CPU: Intel® AtomTM
- Form Factor: COM Express Basic
- Ports / Buses: PCIe; SATA; USB
from Artesyn Embedded Power
The COMX-P4080 module from Artesyn Embedded Technologies provides the performance and features of the Freescale QorIQ ™ P4080 eight-core processor on a ready-to-go pluggable mezzanine module. By incorporating and leveraging the mechanical features and dimensions of the COM Express ®... [See More]
- Certifications and Approvals: RoHS; FCC; UL; EN55022, CSA 60950-1
- Processor / CPU: Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
- Form Factor: COM Express Basic
- Ports / Buses: I2C; PCIe; SPI; USB; IEEE-1588
from American Portwell Technology Inc.
Intel ® ATOM ™ N455/D525 based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash. Portwell PCOM-B215VG series are designed with Intel ® N455/D525 + ICH8M low power, cost effective single/dual core solution, features monitor system... [See More]
- Certifications and Approvals: RoHS; FCC; CE
- Processor / CPU: Intel® AtomTM
- Form Factor: COM Express Basic
- Ports / Buses: Parallel Interface; PCI; PCIe; SATA; SPI; USB