I2C Computer-on-Module (COM)

59 Results
Freescale QorIQ™ P1022 COM Module -- COMX-P1022
from Artesyn Embedded Power

The COMX-P1022 small form factor module brings the Freescale QorIQ ™ P1022 dual-core processor onto a module that incorporates the mechanical features and dimension of the COM Express specification. The QorIQ P1022 processor is effectively a System-on-Chip device with a range of features... [See More]

  • Ports / Buses: I2C; PCIe; SATA; SPI; USB
  • Processor / CPU: Freescale QorIQ P1022, Dual-core E500 Power Architecture Device Running at 1.067 GHz
  • Form Factor: COM Express Basic
  • Memory Type: DDR3
μQseven Rel. 2.0 Computer on Module (CoM) with Intel® AtomTM E3800 and Celeron® (Codename: Bay Trail) Processors. (KUMA - A76) -- SOM-uQ7-BT
from SECO

#956;Qseven Rev. 2.0 Compliant Computer on Module (CoM) with the Intel ® Atom ™ E3800 and Celeron ® families. The smallest Intel 64-bit SoC based standard module on the market offering a very high level of performance-to-power ratio for compact or portable devices. Ideal as an... [See More]

  • Ports / Buses: I2C; PCIe; Serial Interface; USB
  • Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom™ E3800 and Celeron® families
  • Form Factor: Qseven
  • Memory Type: DDR3; up to 4GB Single Channel DDR3L memory
1.2GHz C6455 DSP and User Programmable FPGA System on Module -- MityDSP-6455F
from Critical Link, LLC

The MityDSP-6455F is a highly configurable, high performance, small form-factor processor card that features either a Texas Instruments TMS320C6455 fixed point DSP operating at up to 1.2GHz which is tightly integrated with a Xilinx XC3S2000 or XC3S4000 Spartan FPGA, FLASH and DDR SDRAM memory... [See More]

  • Ports / Buses: I2C; USB
  • Processor / CPU: TI TMS320C645x DSP
  • Form Factor: System-On-Module (SOM)
  • Memory Type: DDR2
Intel® Sandy Bridge Mobile based Type II COM Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA, IDE and USB -- PCOM-B217VG
from American Portwell Technology Inc.

Intel ® Mobile Sandy Bridge and QM67 based Type II COM Express module with DDR3 SDRAM, VGA/LVDS, Gigabit Ethernet, SATA, IDE and USB. Features. The Intel ® Sandy Bridge Core i7-2710QE (Quad Core) / Core i5-2510E (Duo core) and QM67 platform that provide processing performance boost and more... [See More]

  • Ports / Buses: I2C; PCIe; SATA; USB
  • Processor / CPU: Quad-Core Intel® Xeon®
  • Form Factor: COM Express Basic
  • Memory Type: DDR3; SDRAM
COM Express Basic Type 7 Server Class Embedded Computer Module -- conga-B7E3
from congatec

COM Express Basic Type 7 Server Class module based on AMD EPYC ™ 3000 processor series. AMD EPYC ™ Embedded 3000 Series up to 16 Cores, 32MB Cache and 30..100W TDP. 4x 10 Gigabit Ethernet KR Interface. Up to 32 PCI Express generation 3 lanes. Industrial grade variant. Optional Onbard... [See More]

  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC Bus, UART, SM-Bus
  • Processor / CPU: AMD EPYC™ Embedded 3000 Series
  • Form Factor: COM Express Basic
  • Memory Type: DDR4 Memory
Rugged Intel® Core™ i7/i5 CPU -- XCOM-6400
from Acromag, Inc.

Type 6 basic format. 4th Gen i7/i5 (Haswell) processor. Programmable CPU. Up to 16GB removable memory. Acromag ’s XCOM-6400 is a basic size platform (95 x 125mm) processor module with Type 6 interconnects. Several models are available with the 4th generation (Haswell) Intel Core i7 or i5 CPUs. [See More]

  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC, SMBus
  • Processor / CPU: Intel Core™ i7 or i5
  • Form Factor: COM Express Basic
  • Memory Type: DDR3
Freescale QorIQ™ P4040 or P4080 COM Module -- COMX-P4080
from Artesyn Embedded Power

The COMX-P4080 module from Artesyn Embedded Technologies provides the performance and features of the Freescale QorIQ ™ P4080 eight-core processor on a ready-to-go pluggable mezzanine module. By incorporating and leveraging the mechanical features and dimensions of the COM Express ®... [See More]

  • Ports / Buses: I2C; PCIe; SPI; USB; IEEE-1588
  • Processor / CPU: Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
  • Form Factor: COM Express Basic
  • Memory Type: DDR3
μQseven® Computer on Module (CoM) with NXP i.MX 6 Processor. (LIBERTAS - 962) -- SOM-uQ7-MX6
from SECO

SOM-uQ7-MX6 is a Qseven ® Rel. 2.0 Compliant Computer on Module (CoM) designed by SECO that offers top computational and graphical performances given by low-power consuming ARM architecture. The board integrates i.MX 6 Multimedia Applications platform from NXP, a multimedia processor... [See More]

  • Ports / Buses: I2C; PCIe; Serial Interface; USB
  • Processor / CPU: Single-, Dual- and Quad- Core (ARM® Cortex® -A9 Cores)
  • Form Factor: Qseven
  • Memory Type: DDR3; up to 2GB DDR3L on-board
ARM Cortex-A8 with NEON SIMD Coprocessor -- MitySOM-335x
from Critical Link, LLC

The MitySOM-335x family of system-on-modules feature a Texas Instruments Sitara AM335x Processor. The modules include NAND FLASH and DDR2 or DDR3 RAM memory subsystems, providing a complete and flexible CPU infrastructure for highly integrated embedded systems. The onboard AM335x processor provides... [See More]

  • Ports / Buses: I2C; SPI; USB
  • Processor / CPU: Texas Instruments Sitara AM335x
  • Form Factor: System-On-Module (SOM)
  • Memory Type: DDR2; DDR3
Intel® Sandy Bridge Mobile based Type VI COM Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA -- PCOM-B217VG-VI-ECC
from American Portwell Technology Inc.

Intel ® Mobile Sandy Bridge and QM67 based Type VI COM Express module support ECC DDR3 SDRAM, VGA/LVDS, Gigabit Ethernet, SATA, IDE and USB. Features. The Intel ® Sandy Bridge Core i7-2710QE (Quad Core) / Core i5-2510E (Duo core) and QM67 platform that provide processing performance boost... [See More]

  • Ports / Buses: I2C; PCIe; SATA; USB
  • Processor / CPU: Quad-Core Intel® Xeon®
  • Form Factor: COM Express Basic
  • Memory Type: DDR3; SDRAM
COM Express Mini Type 10 Embedded Computer Module -- conga-MA5
from congatec

COM Express ® Mini Type 10 module based on 5th Generation Intel ® Atom ™ processors. Intel 9th generation (Gen 9) LP graphics. Up to 4k resolution (4096x2160@60Hz). 4K Codec Decode & Encode for HEVC, H.264, VP8. CPUs. Intel ® Atom ™ x7-E3950 (4 x 1.6 GHz, 2 MB L2 cache,... [See More]

  • Ports / Buses: I2C; PCIe; SATA; USB; LPC Bus, UART, SDIO, SM-Bus
  • Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Dual Core Intel® AtomTM; Quad Core Intel® AtomTM and Pentium™
  • Form Factor: COM Express Mini
  • Memory Type: DDR3L Memory
Ruggedized Freescale QorIQ™ COM Module -- COMX-P40x0-ENP2
from Artesyn Embedded Power

The COMX-P40x0-ENP2 modules from Artesyn Embedded Technologies provide the performance and features of the Freescale QorIQ ™ processors on ready-to-go pluggable mezzanine modules that is suitable for use in extended temperature, rugged environments. By incorporating and leveraging the... [See More]

  • Ports / Buses: I2C; PCIe; SPI; USB; IEEE-1588
  • Processor / CPU: Freescale QorIQ P4080, Eight Cores Running at 1.2 GHz; Freescale QorIQ P4040, Four Cores Running at 1.2 GHz
  • Form Factor: COM Express Basic
  • Memory Type: DDR3
μQseven® Computer on Module (CoM) with NXP i.MX 6 Processors (NEMBUS - A75) -- SOM-uQ7-MX6-2
from SECO

The extremely low power and low cost μQseven Rev. 2.0 Compliant Computer on Module (CoM) with the NXP i.MX 6 Processor features all the processor and integrated native I/O capabilities of the SoC, in compliance with the Qseven standard, at the competitive cost of a proprietary module. This... [See More]

  • Ports / Buses: I2C; PCIe; SPI; USB
  • Processor / CPU: Single and Dual Core Lite (ARM Cortex™A9 Cores)
  • Form Factor: Qseven
  • Memory Type: DDR3; up to 1GB DDR3L on-board
ARM9 with Floating Point DSP System on Module -- MityDSP-L138
from Critical Link, LLC

The MityDSP-L138 System on Module (SoM) features an OMAP-L138, a rich peripheral SoC, integrated into a convenient MityDSP SoM. The MityDSP-L138 ARM9 system supports embedded Linux, QNX, Windows CE6 and ThreadX operating systems. It features the dual-core OMAP-L138 CPU from Texas Instruments which... [See More]

  • Ports / Buses: I2C; SATA; SPI; USB
  • Processor / CPU: TI OMAP-L138 Dual Core Application Processor
  • Form Factor: System-On-Module (SOM)
  • Memory Type: DDR2
COM Express Type 6 Basic Embedded Computer Module -- conga-TR4
from congatec

COM Express ® Type 6 module based on AMD Ryzen Embedded V1000 Series SOC. AMD ’s Next Gen V1000 processor Series. “Zen ” core architecture with up to 4 cores. Improved graphic performance with “Vega ” GPU. Up to 32GByte dual channel DDR4 3200MT/s memory. TDP... [See More]

  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC Bus, UART, PEG 3.0, SD, SM-Bus
  • Processor / CPU: AMD Ryzen Embedded V1000 Series
  • Form Factor: COM Express Basic
  • Memory Type: DDR4 Memory
μQseven® Computer on Module (CoM) with NXP i.MX 8M Mini & NXP i.MX 8M Nano Processors. (ELECTRA - C72) -- SOM-uQ7-MX8M-Mini-Nano
from SECO

μQseven ® Computer on Module (CoM) with NXP i.MX 8M Mini & NXP i.MX 8M Nano Processors [See More]

  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: NXP i.MX 8M Mini Family / i.MX 8M Nano Family
  • Form Factor: Qseven
  • Memory Type: Soldered on-board DDR4-2400 Memory
ARM9, Floating Point DSP, and User Programmable FPGA System on Module -- MityDSP-L138F
from Critical Link, LLC

The MityDSP-L138F System on Module (SOM) is the highest performance module in the OMAP-L138 family of MityDSPs. The MityDSP-L138F ARM9 system supports QNX, embedded Linux, Windows CE 6 and ThreadX operating systems. It features the dual-core OMAP-L138 CPU from Texas Instruments which provides both... [See More]

  • Ports / Buses: I2C; SATA; SPI; USB
  • Processor / CPU: TI OMAP-L138 Dual Core Application Processor
  • Form Factor: System-On-Module (SOM)
  • Memory Type: DDR2
COM Express Type 6 Basic Embedded Computer Module -- conga-TS370
from congatec

COM Express Type 6 Basic module based on 8th Generation Intel ® Core ™ processor family. 8th Generation Intel ® Core ™ processor with up to 6 Cores. Intel ® Xeon ® processors for data center applications. Support for USB 3.1 Gen2 with 10Gbit/s. Intel ® Optane ™... [See More]

  • Ports / Buses: I2C; PCIe; SATA; USB; LPC Bus, UART, PEG x16 Gen 3
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®; Intel® i7 (6 Cores); Quad Core Intel® i5 and i3; Intel® Xeon® (4 or 6 Cores)
  • Form Factor: COM Express Basic
  • Memory Type: DDR4 Memory
μQseven® module with NXP i.MX 8M Mini & NXP i.MX 8M Nano Processors (Formerly ELECTRA) -- SOM-uQ7-MX8M-Mini-Nano (sample)
from SECO

μQseven ® module with NXP i.MX 8M Mini & NXP i.MX 8M Nano Processors [See More]

  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: NXP i.MX 8M Mini Family / i.MX 8M Nano Family
  • Form Factor: Qseven
  • Memory Type: Soldered on-board DDR4-2400 Memory
Dual Cortex A9 and User Programmable FPGA System on Module with Dual Side Connectors -- MitySOM-5CSx with Dual Side Connectors
from Critical Link, LLC

The MitySOM-5CSx with Dual Side Connectors (MitySOM-5CSx-DSC) is an Intel/Altera Cyclone V SoC module intended for use as an image processing board. In addition to the processor, the module includes on-board power supplies, NOR FLASH, a DDR3 RAM memory subsystem, a real time clock (RTC), micro SD... [See More]

  • Ports / Buses: I2C; PCIe; SPI; USB
  • Processor / CPU: Intel/Altera Cyclone V SX Processor
  • Form Factor: System-On-Module (SOM)
  • Memory Type: DDR3
COM Express Type 6 Compact Embedded Computer Module -- conga-TC370
from congatec

COM Express Type 6 Compact module based on 8th Generation Intel ® Core ™ SOC processor family. Up to 4 cores. Configuration of display mode by software (LVDS/eDP). Low power consumption (TDP 15W, cTDP 10W). Up to 64 GByte dual channel DDR4 2400 MT/s. Optional eMMC 5.1 on board mass... [See More]

  • Ports / Buses: I2C; PCIe; SATA; USB; LPC Bus, UART
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad Core Intel® i7 and i5; Dual Core Intel® i3
  • Form Factor: COM Express Compact
  • Memory Type: DDR4 Memory
COM Express® 3.0 Type 6 Compact Computer on Module (CoM) with AMD RyzenTM Embedded V2000 SoCs. (OPHELIA - D21) -- SOM-COMe-CT6-V2000
from SECO

COM Express ® 3.0 Type 6 Compact Computer on Module (CoM) with AMD Ryzen ™ Embedded V2000 SoCs [See More]

  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: Embedded Ryzen™ V-Series V2000 FP6 Platform with “Zen2” CPU and Radeon™ GPU Cores
  • Form Factor: COM Express Compact
  • Memory Type: Two DDR4 SO-DIMM Slots supporting DDR4-3200 ECC and non-ECC Memory, up to 64GB
Dual-Core Cortex A9, up to 480KLE FPGA, DDR4 Board-level Solution with Dual Side Connectors for vision applications -- MitySOM-A10S with Dual Side Connectors
from Critical Link, LLC

The MitySOM-A10S with Dual Side Connectors (MitySOM-A10S-DSC) is an Intel/Altera Arria 10 SoC board-level solution for machine vision and scientific imaging applications, and other stack-through configurations. In addition to the A10 processor, the module includes on-board power supplies, two DDR4... [See More]

  • Ports / Buses: I2C; PCIe; SPI; USB
  • Processor / CPU: Intel Arria 10 SX Processor
  • Form Factor: System-On-Module (SOM)
  • Memory Type: DDR4
COM Express Type 7 Basic Embedded Computer Module -- conga-B7AC
from congatec

COM Express Type 7 Basic module based on the latest Intel ® Atom C3000 processor family. Type 7 entry level module. Industrial Temperature Range. Up to Intel ® Atom ™ C3958 with 16 Cores and 16MB Cache. Up to 96GB DDR4 memory. 4x 10 Gigabit Ethernet KR Interface. 20 PCI Express lanes. [See More]

  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC Bus, UART, SM-Bus
  • Processor / CPU: Intel® AtomTM; Intel® AtomTM (2 to 16 Cores)
  • Form Factor: COM Express Basic
  • Memory Type: DDR4 Memory
COM Express® Basic Type 6 Computer on Module (CoM) with Intel® 6th and 7th generation CoreTM / Xeon® (Codename: Skylake and Kaby Lake) CPUs. (TARVOS - B09) -- SOM-COMe-BT6-SKL/KL
from SECO

SOM-COMe-BT6-SKL/KL is a COM Express ® Basic Type 6 Computer on Module (CoM) designed by SECO, based on the Intel ® 6th and 7th generation Core ™ / Xeon ® (""Skylake"" and ""Kaby Lake"") CPUs, that features up to 4 Cores, HD Graphics 530 /P530/630/P630 and DDR4 RAM technology. [See More]

  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: Quad-Core Intel® Xeon®; Intel® 6th and 7h generation Core™ / Xeon® CPUs
  • Form Factor: COM Express Basic
  • Memory Type: 2 x DDR4 So-DIMM slots
Dual-Core Cortex A9, up to 480KLE FPGA, DDR4 System on Module for Industrial Embedded Applications -- MitySOM-A10S System on Module
from Critical Link, LLC

The MitySOM-A10S is an Intel/Altera Arria 10 SoC SOM (system on module) for a wide range of industrial embedded applications. In addition to the A10 processor, the module includes on-board power supplies, two DDR4 RAM memory subsystems, micro SD card, a USB 2.0 on the go (OTG) port, and a... [See More]

  • Ports / Buses: I2C; PCIe; SPI; USB
  • Processor / CPU: Intel Arria 10 SX Processor
  • Form Factor: System-On-Module (SOM)
  • Memory Type: DDR4
COM Express Type 7 Basic Embedded Computer Module -- conga-B7XD
from congatec

COM Express Type 7 Basic module based on the latest Intel ® Xeon ™ and Intel ® Pentium ™ processor family. Up to Intel ® Xeon ® D 1577 with 16 Cores. 2x 10 Gigabit Ethernet KR Interface. 32x PCI Express lanes. up to 24MByte Cache with Intel Cache Allocation Technology. [See More]

  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC Bus, UART
  • Processor / CPU: Quad-Core Intel® Xeon®; Intel® Pentium™ (2 or 4 Cores); Intel® Xeon® (4 to 16 Cores)
  • Form Factor: COM Express Basic
  • Memory Type: DDR4 Memory
COM Express® Basic Type 6 Computer on Module (CoM) with Intel® Haswell Processors -- ECHO
from SECO

The ECHO is a COM-Express ® type 6, Basic Form Factor Computer on Module (CoM) designed by SECO, based on the 4th generation of Intel ® iCore CPUs, a series of Dual / Quad Core CPUs with Hyper Threading capabilities and a 64-bit instruction set. Integrating a high performance 2D and 3D... [See More]

  • Ports / Buses: I2C; PCIe; Serial Interface; USB
  • Processor / CPU: Intel® Haswell family CPUs
  • Form Factor: COM Express Basic
  • Memory Type: DDR3; Up to 16GB DDR3L-1600 on two SO-DIMM slots
FPGA+DSP+ARM System on Module -- MitySOM-AM57F
from Critical Link, LLC

The MitySOM-AM57F is a highly configurable system on module that features a Texas Instruments AM57xx series 1.5 GHz Sitara Processor tightly integrated with the Xilinx Artix-7 Field Programmable Gate Array (FPGA), NOR FLASH, and DDR3 RAM memory subsystems. The design of the MitySOM-AM57F allows... [See More]

  • Ports / Buses: I2C; PCI; SATA; SPI; USB
  • Processor / CPU: Texas Instruments AM57xx series 1.5 GHz Sitara Processor
  • Form Factor: System-On-Module (SOM)
  • Memory Type: DDR3
COM Express Type 7 Basic module -- conga-B7XI
from congatec

COM Express Type 7 Basic module based on Intel ® Xeon ® D processor series (code name "Ice Lake"). Industrial Use Condition with extended Temperature options. 32 PCIe Express lanes. AI Capabilities with Intel ® DL boost. Real Time Capable Platform. Supporting up to 128 GB DDR4 2666MT/s... [See More]

  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; UART, GPIO
  • Processor / CPU: Quad-Core Intel® Xeon®
  • Form Factor: COM Express Basic
  • Memory Type: DDR4 Memory
COM Express® Compact Type 6 Computer on Module (CoM) with AMD Embedded 3rd generation R-Series SoC , G-Series SoC-I or G-Series SoC-J . (AMOS - A98) -- SOM-COMe-CT6-MBPF
from SECO

SOM-COMe-CT6-MBPF is a COM Express ® Compact Type 6 Computer on Module (CoM) with the AMD Embedded 3rd generation R-Series SoC (formerly Merlin Falcon), G-Series SoC-I (formerly Brown Falcon) or G-Series SoC-J (formerly Prairie Falcon) designed by SECO that features up to 4 Excavator x86 CPU... [See More]

  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: AMD Embedded 3rd generation R-Series SOC, G-Series SOC-I or G-Series SoC-J
  • Form Factor: COM Express Compact
  • Memory Type: Two SO-DIMM slots supporting DDR4 ECC and non-ECC modules
Production-ready Cyclone 10 GX System on Module -- MitySOM-C10G
from Critical Link, LLC

The MitySOM-C10G series of highly configurable, small form-factor System-on-Modules features an Intel / Altera Cyclone 10 GX field programmable gate array (FPGA) and include on-board power supplies, NOR FLASH and DDR3L memory subsystems. Using a NIOS II Softcore processor, the MitySOM-C10G provides... [See More]

  • Ports / Buses: I2C; PCIe; SPI; USB
  • Processor / CPU: Intel / Altera Cyclone 10 GX
  • Form Factor: System-On-Module (SOM)
  • Memory Type: DDR3L
Qseven Embedded Computer Module -- conga-QA5
from congatec

Highest performance Qseven module with 5th Generation Intel ® Atom ™ / Celeron ® / Pentium ® processors. Intel ® Atom ™ Quad Core on Qseven. Intel 9th generation (Gen 9) LP graphics. Up to 4k resolution (4096x2160@60Hz). 4K Codec Decode & Encode for HEVC, H.264, VP8. [See More]

  • Ports / Buses: I2C; PCIe; SATA; USB; SDv3, SM-Bus, UART
  • Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Dual Core Intel® AtomTM; Quad Core Intel® AtomTM, Celeron® and Pentium™
  • Form Factor: Qseven
  • Memory Type: DDR3L Memory
COM Express® Compact Type 6 Computer on Module (CoM) with Intel® AtomTM E3800 and Celeron® (Codename: Bay Trail) Processors. (CHANDRA - A41) -- SOM-COMe-CT6-BT
from SECO

With dual independent display support, the COM-Express ® Type 6 Computer on Module (CoM) with the Intel ® Atom ™ E3800 and Celeron ® families offers broad connectivity options (HDMI, DVI, DP, DP++, LVDS, CRT), and it is also available in an Industrial temperature range and... [See More]

  • Ports / Buses: I2C; PCIe; Serial Interface; USB
  • Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom™ E3800 and Celeron® families
  • Form Factor: COM Express Compact
  • Memory Type: DDR3; 2x DDR3L SO-DIMM slots, up to 8GB
Production-ready Cyclone 10 LP System on Module -- MitySOM-C10LP
from Critical Link, LLC

The MitySOM-C10L series of highly configurable, small form-factor System-on-Modules features an Intel / Altera Cyclone 10 LP (Low Power) field programmable gate array (FPGA) and include on-board power supplies, NOR FLASH and a HyperRAM memory subsystems. The MitySOM-C10L delivers a low power,... [See More]

  • Ports / Buses: I2C; SPI; USB
  • Processor / CPU: Intel/Altera Cyclone 10 LP
  • Form Factor: System-On-Module (SOM)
  • Memory Type: DDR4
SMARC 2.0 Embedded Computer Module -- conga-SA5
from congatec

SMARC 2.0 module based on 5th Generation Intel ® Atom ™ / Celeron ® / Pentium ® processors. Low Power Intel ® Atom ™, Celeron ® and Pentium ® processor. High performance Intel ® Gen. 9 graphics. Industrial Temperature. Time Coordinated Computing. Enhanced... [See More]

  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; SDIO, UART, optional M.2 1216 WiFi module
  • Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Dual Core Intel® AtomTM; Quad Core Intel® AtomTM, Celeron® and Pentium™
  • Form Factor: SMARC 2.0 Module Based on 5th Generation Intel® Atom™ / Celeron® / Pentium® Processors
  • Memory Type: LPDDR4 Memory
COM Express® Rel. 3.0 Basic Type 6 Computer on Module (CoM) with Intel® 8th generation CoreTM/ Xeon® and 9th generation CoreTM / Xeon® / Celeron® Processors. (OBERON - C08) -- SOM-COMe-BT6-CFL-H
from SECO

SOM-COMe-BT6-CFL-H is a COM Express ® Basic Type 6 Computer on Module (CoM) with Intel ® 8th generation Core ™/ Xeon ® (formerly Coffee Lake H) and 9th generation Core ™ / Xeon ® / Celeron ® (formerly Coffee Lake Refresh) CPUs reaching a maximum of 12 threads. [See More]

  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®; 8th Gen Core™/Xeon® (Coffee Lake) & 9th Gen Core™/ Xeon® /Celeron® CPUs (Coffee Lake Refresh)
  • Form Factor: COM Express Basic
  • Memory Type: Two DDR4 SO-DIMM Slots supporting DDR4-2666 ECC Memory, up to 64GB
Production-ready Mini System on Module based on Altera Agilex 5E FPGA -- MitySOM-A5E Mini System on Module
from Critical Link, LLC

The MitySOM-A5E Mini is a system on module featuring an Altera Agilex 5E SoC (System on a Chip) and includes up to 656KLE FPGA fabric, dual core Cortex-A55 + dual core Cortex-A76, on-board power supplies, and memory subsystems. The Altera Agilex 5 delivers 2.5x the performance at 50% less power... [See More]

  • Ports / Buses: I2C; SPI; USB; MIPI, UART, SPi, RGMII, Ethernet, Display Port, GPIO
  • Processor / CPU: Altera Agilex 5E SoC
  • Form Factor: System-On-Module (SOM)
  • Memory Type: LPDDR4
SMARC 2.0 Embedded Computer Module -- conga-SMX8
from congatec

SMARC 2.0 module based on NXP i.MX8 ARM Cortex-A72, Cortex-A53 and Cortex-M4 processors. NXP i.MX8 ARM Cortex-A72, Cortex-A53 and Cortex-M4. Advanced Graphics, Performance and Virtualization. 3D Graphics up to 4K with HDMI 2.0 & LVDS. Vision Extensions, MIPI CSI-2 dual camera interface. Extended... [See More]

  • Ports / Buses: I2C; PCIe; SATA; USB; SDIO, QSPI, UART, FlexCAN, optional M.2 1216 WiFi module
  • Processor / CPU: NXP i.MX8 ARM Processor Cores
  • Form Factor: SMARC 2.0 Module Based on NXP i.MX8 ARM Cortex-A72, Cortex-A53 and Cortex-M4 Processors
  • Memory Type: LPDDR4 Memory
COM Express® Rel. 3.0 Basic Type 6 module with Intel® 8th generation CoreTM/ Xeon® and 9th generation CoreTM / Xeon® / Celeron® Processors -- SOM-COMe-BT6-CFL-H (sample)
from SECO

SOM-COMe-BT6-CFL-H is a COM Express ® Basic Type 6 with Intel ® 8th generation Core ™/ Xeon ® (formerly Coffee Lake H) and 9th generation Core ™ / Xeon ® / Celeron ® (formerly Coffee Lake Refresh) CPUs reaching a maximum of 12 threads. Mounting the Intel ®... [See More]

  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®; 8th Gen Core™/Xeon® (Coffee Lake) & 9th Gen Core™/ Xeon® /Celeron® CPUs (Coffee Lake Refresh)
  • Form Factor: COM Express Basic
  • Memory Type: Two DDR4 SO-DIMM Slots supporting DDR4-2666 ECC Memory, up to 64GB
Production-ready Sitara AM62Ax-based System on Module -- MitySOM-AM62A
from Critical Link, LLC

The MitySOM-AM62A family of system-on-modules features the Texas Instruments Sitara AM62Ax Processor. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and LPDDR4 RAM memory subsystems. A MitySOM-AM62 provides a complete and flexible CPU infrastructure for highly... [See More]

  • Ports / Buses: I2C; SPI; USB
  • Processor / CPU: Texas Instruments Sitara AM62Ax Processor
  • Form Factor: System-On-Module (SOM)
  • Memory Type: LPDDR4
SMARC 2.0 Embedded Computer Module -- conga-SMX8-Mini
from congatec

SMARC 2.0 module based on NXP i.MX8M Mini processor series. SMARC 2.0 Module based on NXP i.MX 8M Mini. Scalable ARM Performance with up to 4x 1.8GHz Cortex-A53 and 1x Cortex-M4F. Highly improved power efficiency and performance by 14LPC FinFET process technology. 3D Graphics with full-HD... [See More]

  • Ports / Buses: I2C; PCIe; SPI; USB; SDIO, UART, GPIO, optional M.2 1216 WiFi/BT module
  • Processor / CPU: NXP i.MX 8M Mini (1 to 4 Cores)
  • Form Factor: SMARC 2.0 Module Based on NXP i.MX 8M Mini
  • Memory Type: LPDDR4 Memory
COM Express® Rel. 3.0 Compact Type 6 Computer on Module (CoM) with 11th Gen Intel® CoreTM (Codename: Tiger Lake UP3) Processors. (CALYPSO - D40) -- SOM-COMe-CT6-TGL-U
from SECO

COM Express ® Rel. 3.0 Compact Type 6 Computer on Module (CoM) with 11th Gen Intel ® Core ™ (formerly Tiger Lake UP3) Processors [See More]

  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: Intel® Core™ Series (formerly Tiger Lake UP3) Processors
  • Form Factor: COM Express Compact
  • Memory Type: Two DDR4 SO-DIMM Slots supporting DDR4-3200 IBECC memory, up to 64GB
Production-ready Sitara AM62x-based System on Module -- MitySOM-AM62
from Critical Link, LLC

The MitySOM-AM62 family of system-on-modules features the Texas Instruments Sitara AM62x Processor. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and DDR4 RAM memory subsystems. A MitySOM-AM62 provides a complete and flexible CPU infrastructure for highly... [See More]

  • Ports / Buses: I2C; SPI; USB
  • Processor / CPU: TI AM62x Application Processor
  • Form Factor: System-On-Module (SOM)
  • Memory Type: DDR4
SMARC 2.0 Embedded Computer Module -- conga-SMX8X
from congatec

SMARC 2.0 module based on Ultra Low Power NXP i.MX8-X series. NXP i.MX8-X ARM Cortex-A35 and Cortex-M4F. Ultra Low Power 2-5W. Industrial grade, improved Reliability and Virtualization. 3D Graphics up to two independent HD displays. MIPI CSI-2 camera interface. Extended longevity up to 15 years. [See More]

  • Ports / Buses: I2C; PCIe; SPI; USB; SDIO, ESPI, UART, FlexCAN, GPIO, optional M.2 1216 WiFi module
  • Processor / CPU: NXP i.MX8-X ARM Processor Cores
  • Form Factor: SMARC 2.0 Module Based on Ultra Low Power NXP i.MX8-X Series
  • Memory Type: LPDDR4 Memory
COM Express® Rel. 3.0 Compact Type 6 Computer on Module (CoM) with 8th Gen Intel® CoreTM and CeleronTM U-series (Codename: Whiskey Lake-U) Processors. (LARISSA - C55) -- SOM-COMe-CT6-WHL-U
from SECO

Low power multi-core Intel ® architecture for mobile applications [See More]

  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; 8th Gen Intel® Core™ and Celeron™ 4000 series processors (formerly Whiskey Lake) with 15W TDP
  • Form Factor: COM Express Compact
  • Memory Type: Two DDR4 SO-DIMM Slots supporting DDR4-2400 Memory, up to 64GB
Production-Ready SOM features TI's Sitara AM57xx 1.5 GHz Dual Cortex-A15 ARM with 750 MHz C66x DSP -- MitySOM-AM57 – TI Sitara
from Critical Link, LLC

The MitySOM-AM57 is a highly configurable system on module that features a Texas Instruments Sitara AM57xx series 1.5 GHz Processor, NOR FLASH, and DDR3 RAM memory subsystems. The design of the MitySOM-AM57 allows end-users the capability to develop programs for all of the compute elements on the TI... [See More]

  • Ports / Buses: I2C; SATA; USB; UART
  • Processor / CPU: Sitara AM57xx Dual Cortex-A15 ARM
  • Form Factor: System-On-Module (SOM)
  • Memory Type: DDR3
COM Express® Rel. 3.0 Compact Type 6 Computer on Module (CoM) with AMD RyzenTM Embedded R1000 family of SoCs. (METIS - C89) -- SOM-COMe-CT6-R1000
from SECO

Low-end AMD Ryzen ® on COM Express ® Type 6 Compact Computer on Module (CoM) [See More]

  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: AMD Ryzen™ Embedded R1000 processors
  • Form Factor: COM Express Compact
  • Memory Type: Two DDR4 SO-DIMM Slots supporting DDR4-2400 ECC Memory
Production-ready System on Module based on Qualcomm QCS5430 -- MitySOM-QC5430 System on Module
from Critical Link, LLC

The MitySOM-QC5430 is a system on module family featuring a Qualcomm QCS5430 processor with on-board power supplies, an LPDDR5 RAM memory subsystem, and a UFS configuration memory. This product family is in development now — contact info@criticallink.com for details!. Qualcomm QCS5430 is a... [See More]

  • Ports / Buses: I2C; PCIe; SPI; USB; MIPI, UART, SPI, eMMC, I3C, QLINK, SoundWire, GPIO
  • Processor / CPU: QCS5430 SoC Processor
  • Form Factor: System-On-Module (SOM)
  • Memory Type: LPDDR5
COM Express® Rel. 3.0 Compact Type 6 Computer on Module (CoM) with AMD RyzenTM Embedded V1000 Processors. (CHARON - B75) -- SOM-COMe-CT6-V1000
from SECO

SOM-COMe-CT6-V1000 is a COM Express ® Compact Type 6 Computer on Module (CoM) with the AMD Ryzen ™ Embedded V1000 processors designed by SECO mounting up to 4 Zen x86 CPU cores with the latest Radeon graphics and I/O controller on a single chip. It comes with up to two DDR4 SO-DIMM Slots... [See More]

  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: AMD Ryzen™ Embedded V1000 processors
  • Form Factor: COM Express Compact
  • Memory Type: Up to two DDR4 SO-DIMM Slots supporting DDR4-3200 ECC Memory
Production-ready system on modules based on Texas Instruments Sitara AM62Px processor -- MitySOM-AM62P
from Critical Link, LLC

The MitySOM-AM62P family of system-on-modules features the Texas Instruments Sitara AM62Px Processor. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and LPDDR4 RAM memory subsystems. A MitySOM-AM62P provides a complete and flexible CPU infrastructure for highly... [See More]

  • Ports / Buses: I2C; SPI; USB
  • Processor / CPU: TI AM62Px Application Processor
  • Form Factor: System-On-Module (SOM)
  • Memory Type: LPDDR4
COM Express® Rel. 3.0 Compact Type 6 Computer on Module with Intel® AtomTM X Series, Intel® Celeron® J/N Series and Intel® Pentium® N Series Processors. (MIRANDA - C24) -- SOM-COMe-CT6-APL
from SECO

The COM Express ® Computer on Module (CoM) SOM-COMe-CT6-APL is a real powerhouse, with up to 8GB DDR3L memory on two SO-DIMM slots. Also available in the industrial temperature range, it delivers outstanding graphics performance through up to three independent displays at the same time in 4K... [See More]

  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom™ X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly Apollo Lake) Processors
  • Form Factor: COM Express Compact
  • Memory Type: DDR3; Two DDR3L SO-DIMM Slots supporting DDR3L-1866 non-ECC Memory
Single or Dual Cortex A9 and User Programmable FPGA System on Module -- MitySOM-5CSx
from Critical Link, LLC

The MitySOM-5CSx is a family of highly-configurable, small form-factor System on Module (SOM) designed for high-throughput applications requiring single or dual hard-core Cortex-A9 applications processors tightly integrated with FPGA fabric. The MitySOM-5CSx combines the Altera Cyclone V System on... [See More]

  • Ports / Buses: I2C; PCIe; SPI; USB
  • Processor / CPU: Altera Cyclone V - U672 SoC
  • Form Factor: System-On-Module (SOM)
  • Memory Type: DDR3
COM-HPC® Client Computer on Module (CoM) Size A with 11th Gen Intel® CoreTM and Celeron® (Codename: Tiger Lake-UP3) Processors. (CARINA - C77) -- SOM-COM-HPC-A-TGL-UP3
from SECO

COM-HPC ® Client Computer on Module (CoM) Size A with 11th Gen Intel ® Core ™ and Celeron ® (formerly Tiger Lake-UP3) Processors [See More]

  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Memory Type: Two DDR4 SO-DIMM Slots supporting DDR4-3200 ECC Memory
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; 11th Gen Intel® Core™ processors and Intel® Celeron® processors
  • Socket: Card
Solo, DualLite, Dual, & Quad Core iMX6 System on Module -- MitySOM-iMX6 modules with SMARC
from Critical Link, LLC

The MitySOM-iMX6 is based on NXP Semiconductors iMX6 family of processors with ARM Cortex-A9 at speeds up to 1.2 GHz. The family offers industrial performance in a small form factor and features different combinations of RAM and Flash memory, a complete list of interfaces and peripherals, 2D/3D... [See More]

  • Ports / Buses: I2C; PCIe; SATA; SPI; USB
  • Processor / CPU: NXP Semiconductors iMX6 Family
  • Form Factor: System-On-Module (SOM)
  • Memory Type: DDR3
COM-HPC® Client Computer on Module (CoM) Size A with 11th Gen Intel® Xeon® W-11000E Series, CoreTM vPro® and Celeron® Processors for FuSa applications. (LAGOON - D57) -- SOM-COM-HPC-A-TGL-H
from SECO

COM-HPC ® Client Computer on Module (CoM) Size A with 11th Gen Intel ® Xeon ® W-11000E Series, Core ™ vPro ® and Celeron ® (formerly Tiger Lake-H) Processors for FuSa applications [See More]

  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Memory Type: Two DDR4 SO-DIMM Slots supporting DDR4-3200 ECC Memory
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®; 11th Gen Intel® Xeon®, Core™ and Celeron® processors
  • Socket: Card
SPARTAN-6 Replacement SOM -- MityDSP-L138F-A7
from Critical Link, LLC

The MityDSP-L138F-A7 offers a transition path for customers dealing with SPARTAN-6 replacement / obsolescence, and is a drop-in replacement for the MityDSP-L138F. The MityDSP-L138F-A7 is a highly configurable, small form-factor processor card that features a Texas Instruments OMAP-L138 456 MHz (max)... [See More]

  • Ports / Buses: I2C; SATA; SPI; USB
  • Processor / CPU: TI OMAP-L138 Dual Core Application Processor
  • Form Factor: System-On-Module (SOM)
  • Memory Type: DDR4
COM-HPC® Client Computer on Module (CoM) Size A with 12th Gen Intel® CoreTM (Codename: Alder Lake - P series) Processors. (ORION - D80) -- SOM-COM-HPC-A-ADL-P
from SECO

COM-HPC ® Client Computer on Module (CoM) Size A with 12th Gen Intel ® Core ™ (formerly Alder Lake - P series) Processors [See More]

  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Memory Type: Two DDR5 SO-DIMM Slots supporting DDR5-4800 Memory
  • Processor / CPU: 12th Gen Intel® Core™ processors (Codename: Alder Lake – P series)
  • Socket: Card
System on Module based on Intel Agilex 5E SoC -- MitySOM-A5E System on Module
from Critical Link, LLC

The MitySOM-A5E is a system on module featuring an Intel / Altera Agilex 5E SoC (System on a Chip) and includes up to 656KLE FPGA fabric, dual core Cortex-A55 + dual core Cortex-A76, on-board power supplies, and memory subsystems. The Agilex 5 delivers 2.5x the performance at 50% less power... [See More]

  • Ports / Buses: I2C; SPI; USB; MIPI, UART, SPi, RGMII, Ethernet, Display Port, GPIO
  • Processor / CPU: Intel Agilex 5E SoC
  • Form Factor: System-On-Module (SOM)
  • Memory Type: LPDDR4