COM Express Mini Computer-on-Module (COM)
2 Results
COM Express Mini Type 10 Embedded Computer Module -- conga-MA5
from congatec
from congatec
COM Express ® Mini Type 10 module based on 5th Generation Intel ® Atom ™ processors. Intel 9th generation (Gen 9) LP graphics. Up to 4k resolution (4096x2160@60Hz). 4K Codec Decode & Encode for HEVC, H.264, VP8. CPUs. Intel ® Atom ™ x7-E3950 (4 x 1.6 GHz, 2 MB L2 cache,... [See More]
- Form Factor: COM Express Mini
- Ports / Buses: I2C; PCIe; SATA; USB; LPC Bus, UART, SDIO, SM-Bus
- Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Dual Core Intel® AtomTM; Quad Core Intel® AtomTM and Pentium™
- Memory Type: DDR3L Memory
COM Express Mini Type 10 module -- conga-MA7
from congatec
from congatec
COM Express ® Mini Type 10 module based on Intel ® Atom ® x6000E, Intel ® Pentium ® and Celeron ® J processor series. High performance Intel ® UHD Graphics (Gen11). Options for Industrial Temperature Range -40 °C to 85 °C. Time Sensitive Networking and Time... [See More]
- Form Factor: COM Express Mini
- Ports / Buses: SATA; SPI; USB; PCIe, SATA III, SDIO (option), UART, CAN Bus, SM Bus, GPIOs, LPC Bus
- Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel Celeron, Intel Atom
- Memory Type: DDR4