DDR3 Computer-on-Module (COM)
from Acromag, Inc.
Type 6 basic format. 4th Gen i7/i5 (Haswell) processor. Programmable CPU. Up to 16GB removable memory. Acromag ’s XCOM-6400 is a basic size platform (95 x 125mm) processor module with Type 6 interconnects. Several models are available with the 4th generation (Haswell) Intel Core i7 or i5 CPUs. [See More]
- Memory Type: DDR3
- Processor / CPU: Intel Core i7 or i5
- Form Factor: COM Express Basic
- Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC, SMBus
from SECO
#956;Qseven Rev. 2.0 Compliant Computer on Module (CoM) with the Intel ® Atom ™ E3800 and Celeron ® families. The smallest Intel 64-bit SoC based standard module on the market offering a very high level of performance-to-power ratio for compact or portable devices. Ideal as an... [See More]
- Memory Type: DDR3; up to 4GB Single Channel DDR3L memory
- Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom™ E3800 and Celeron® families
- Form Factor: Qseven
- Ports / Buses: I2C; PCIe; Serial Interface; USB
from Aaeon Systems Inc.
The COM-45SP is the latest COM Express Module from the AAEON development team, having been chosen by Intel as a lead account for the creation of a COM module for the Intel GM45 chipset. AAEON is pleased to announce the debut of this cutting edge product that not only meets the demands for high... [See More]
- Memory Type: DDR3
- Socket: SO_DIMM
- Processor / CPU: Intel® Core 2 Duo/ Celeron® M (Socket-P based 35mm x 35mm) processor
- Features: Watchdog Timer
from American Portwell Technology Inc.
Intel ® Arrandale processor based Type II COM Express module with ECC DDR3 SDRAM and Gigabit Ethernet. Features. The Intel ® Arrandale and QM57 platform with turbo boost technology to maximize CPU & Graphic performance. Support variously powerful processor from ultra low power to... [See More]
- Memory Type: DDR3; SDRAM
- Processor / CPU: Intel® Arrandale
- Form Factor: COM Express Basic
- Ports / Buses: PCIe; SATA; SPI; USB
from Artesyn Embedded Power
The COMX-P1022 small form factor module brings the Freescale QorIQ ™ P1022 dual-core processor onto a module that incorporates the mechanical features and dimension of the COM Express specification. The QorIQ P1022 processor is effectively a System-on-Chip device with a range of features... [See More]
- Memory Type: DDR3
- Processor / CPU: Freescale QorIQ P1022, Dual-core E500 Power Architecture Device Running at 1.067 GHz
- Form Factor: COM Express Basic
- Ports / Buses: I2C; PCIe; SATA; SPI; USB
from Critical Link, LLC
The MitySOM-335x family of system-on-modules feature a Texas Instruments Sitara AM335x Processor. The modules include NAND FLASH and DDR2 or DDR3 RAM memory subsystems, providing a complete and flexible CPU infrastructure for highly integrated embedded systems. The onboard AM335x processor provides... [See More]
- Memory Type: DDR2; DDR3
- Processor / CPU: Texas Instruments Sitara AM335x
- Form Factor: System-On-Module (SOM)
- Ports / Buses: I2C; SPI; USB
from SECO
SOM-uQ7-MX6 is a Qseven ® Rel. 2.0 Compliant Computer on Module (CoM) designed by SECO that offers top computational and graphical performances given by low-power consuming ARM architecture. The board integrates i.MX 6 Multimedia Applications platform from NXP, a multimedia processor... [See More]
- Memory Type: DDR3; up to 2GB DDR3L on-board
- Processor / CPU: Single-, Dual- and Quad- Core (ARM® Cortex® -A9 Cores)
- Form Factor: Qseven
- Ports / Buses: I2C; PCIe; Serial Interface; USB
from Aaeon Systems Inc.
AAEON's NanoCOM-LN offers both LVDS and analog video output in simultaneous and dual display modes, taking advantage of the shared memory technology to make available up to 384 MB of system memory for the graphics engine. Onboard DDR3 667 memory (up to 1GB) eliminates the need to add a memory module... [See More]
- Memory Type: DDR3
- Features: Watchdog Timer
- Processor / CPU: Intel® AtomTM
- Operating Temperature: 32 to 140
from American Portwell Technology Inc.
Intel ® Arrandale processor based Type II COM Express module with DDR3 SDRAM and Gigabit Ethernet. Features. The Intel ® Arrandale and QM57 platform with turbo boost technology to maximize CPU & Graphic performance. Support variously powerful processor from ultra low power to mainstream... [See More]
- Memory Type: DDR3; SDRAM
- Processor / CPU: Intel® Arrandale
- Form Factor: COM Express Basic
- Ports / Buses: PCI; PCIe; SATA; SPI; USB
from Artesyn Embedded Power
The COMX-P2020 module from Artesyn Embedded Technologies provides the performance and features of the Freescale QorIQ ™ P2020 dual-core processor on a convenient plug-in mezzanine module. By incorporating and leveraging the mechanical features and dimension of the COM Express ®... [See More]
- Memory Type: DDR3
- Processor / CPU: Freescale QorIQ P2020, Two Cores Running at 1.2 GHz
- Form Factor: COM Express Basic
- Ports / Buses: PCIe; SPI; USB; IEEE-1588, UART, VGA
from Critical Link, LLC
The MitySOM-5CSx with Dual Side Connectors (MitySOM-5CSx-DSC) is an Intel/Altera Cyclone V SoC module intended for use as an image processing board. In addition to the processor, the module includes on-board power supplies, NOR FLASH, a DDR3 RAM memory subsystem, a real time clock (RTC), micro SD... [See More]
- Memory Type: DDR3
- Processor / CPU: Intel/Altera Cyclone V SX Processor
- Form Factor: System-On-Module (SOM)
- Ports / Buses: I2C; PCIe; SPI; USB
from SECO
The extremely low power and low cost μQseven Rev. 2.0 Compliant Computer on Module (CoM) with the NXP i.MX 6 Processor features all the processor and integrated native I/O capabilities of the SoC, in compliance with the Qseven standard, at the competitive cost of a proprietary module. This... [See More]
- Memory Type: DDR3; up to 1GB DDR3L on-board
- Processor / CPU: Single and Dual Core Lite (ARM Cortex™A9 Cores)
- Form Factor: Qseven
- Ports / Buses: I2C; PCIe; SPI; USB
from Aaeon Systems Inc.
The COM-45GS was designed to meet market demand for a lower power yet high performance module. The Computer on Module reduces development time so that your product can get to market faster with the technology and performance level that the end user demands. The COM-45GS supports onboard Intel ®... [See More]
- Memory Type: DDR3
- Socket: SO_DIMM
- Processor / CPU: Onboard Intel® Core 2 Duo/ Celeron® M (SFF, 22 x 22 mm) processor
- Features: Watchdog Timer
from American Portwell Technology Inc.
Intel ® Arrandale and QM57 platform with turbo boost technology based Type VI COM Express module with ECC DDR3 SDRAM, HDMI, DisplayPort, Gigabit Ethernet, eSATA and USB. Features. The Intel ® Arrandale and QM57 platform with turbo boost technology to maximize CPU & Graphic performance. [See More]
- Memory Type: DDR3; SDRAM
- Processor / CPU: Intel® Arrandale
- Form Factor: COM Express Basic
- Ports / Buses: PCIe; SPI; USB
from Artesyn Embedded Power
The COMX-P4080 module from Artesyn Embedded Technologies provides the performance and features of the Freescale QorIQ ™ P4080 eight-core processor on a ready-to-go pluggable mezzanine module. By incorporating and leveraging the mechanical features and dimensions of the COM Express ®... [See More]
- Memory Type: DDR3
- Processor / CPU: Freescale QorIQ P4080, Eight Cores Running at 1.5 GHz
- Form Factor: COM Express Basic
- Ports / Buses: I2C; PCIe; SPI; USB; IEEE-1588
from Critical Link, LLC
The MitySOM-AM57F is a highly configurable system on module that features a Texas Instruments AM57xx series 1.5 GHz Sitara Processor tightly integrated with the Xilinx Artix-7 Field Programmable Gate Array (FPGA), NOR FLASH, and DDR3 RAM memory subsystems. The design of the MitySOM-AM57F allows... [See More]
- Memory Type: DDR3
- Processor / CPU: Texas Instruments AM57xx series 1.5 GHz Sitara Processor
- Form Factor: System-On-Module (SOM)
- Ports / Buses: I2C; PCI; SATA; SPI; USB
from SECO
The ECHO is a COM-Express ® type 6, Basic Form Factor Computer on Module (CoM) designed by SECO, based on the 4th generation of Intel ® iCore CPUs, a series of Dual / Quad Core CPUs with Hyper Threading capabilities and a 64-bit instruction set. Integrating a high performance 2D and 3D... [See More]
- Memory Type: DDR3; Up to 16GB DDR3L-1600 on two SO-DIMM slots
- Processor / CPU: Intel® Haswell family CPUs
- Form Factor: COM Express Basic
- Ports / Buses: I2C; PCIe; Serial Interface; USB
from Aaeon Systems Inc.
COM Express Type 1 CPU Module with Onboard Intel Atom N2600 Processor. Applications. Healthcare. Test and Measurement. Industrial Automation. Digital Signage. Features. Intel Atom N2600 1.6 GHz Processor. Intel NM10. Onboard DDR3 1066 Memory 2GB. Gigabit Ethernet x 1. 18-bit Single Channel LVDS LCD. [See More]
- Memory Type: DDR3
- Ports / Buses: Parallel Interface; USB
- Processor / CPU: Intel® AtomTM
- Features: Watchdog Timer
from American Portwell Technology Inc.
Intel ® ATOM ™ N455/D525 based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash. Portwell PCOM-B215VG series are designed with Intel ® N455/D525 + ICH8M low power, cost effective single/dual core solution, features monitor system... [See More]
- Memory Type: DDR3; SDRAM
- Processor / CPU: Intel® AtomTM
- Form Factor: COM Express Basic
- Ports / Buses: Parallel Interface; PCI; PCIe; SATA; SPI; USB
from Artesyn Embedded Power
The COMX-P40x0-ENP2 modules from Artesyn Embedded Technologies provide the performance and features of the Freescale QorIQ ™ processors on ready-to-go pluggable mezzanine modules that is suitable for use in extended temperature, rugged environments. By incorporating and leveraging the... [See More]
- Memory Type: DDR3
- Processor / CPU: Freescale QorIQ P4080, Eight Cores Running at 1.2 GHz; Freescale QorIQ P4040, Four Cores Running at 1.2 GHz
- Form Factor: COM Express Basic
- Ports / Buses: I2C; PCIe; SPI; USB; IEEE-1588
from Critical Link, LLC
The MitySOM-5CSx is a family of highly-configurable, small form-factor System on Module (SOM) designed for high-throughput applications requiring single or dual hard-core Cortex-A9 applications processors tightly integrated with FPGA fabric. The MitySOM-5CSx combines the Altera Cyclone V System on... [See More]
- Memory Type: DDR3
- Processor / CPU: Altera Cyclone V - U672 SoC
- Form Factor: System-On-Module (SOM)
- Ports / Buses: I2C; PCIe; SPI; USB
from SECO
With dual independent display support, the COM-Express ® Type 6 Computer on Module (CoM) with the Intel ® Atom ™ E3800 and Celeron ® families offers broad connectivity options (HDMI, DVI, DP, DP++, LVDS, CRT), and it is also available in an Industrial temperature range and... [See More]
- Memory Type: DDR3; 2x DDR3L SO-DIMM slots, up to 8GB
- Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom™ E3800 and Celeron® families
- Form Factor: COM Express Compact
- Ports / Buses: I2C; PCIe; Serial Interface; USB
from Aaeon Systems Inc.
COM-LN Rev.B adopted the Intel ® Atom D525 processor with the Intel ® ICH8M chipset. Dual displays are supported by an 18-bit single channel LVDS port and VGA port. It is also equipped with the Intel ® 82567V Gigabit Ethernet chipset for faster internet connections. COM-LN Rev.B... [See More]
- Memory Type: DDR3
- Ports / Buses: USB
- Processor / CPU: Intel® AtomTM
- Socket: SO_DIMM
from American Portwell Technology Inc.
Intel ® Mobile Atom Cedar Trail and NM10 based Type VI COM Express module with DDR3 SDRAM, LVDS/Display Port, 10/100 Ethernet, SATA and USB. Portwell PCOM-B218VG series are designed with Intel ® AtomTM N2800/ D2550 processor + NM10 chipset, cost effective dual-core solution. Due to low power... [See More]
- Memory Type: DDR3; SDRAM
- Processor / CPU: Intel® AtomTM; Intel® Mobile Atom
- Form Factor: COM Express Basic
- Ports / Buses: PCIe; SATA; SPI; USB
from Critical Link, LLC
The MitySOM-iMX6 is based on NXP Semiconductors iMX6 family of processors with ARM Cortex-A9 at speeds up to 1.2 GHz. The family offers industrial performance in a small form factor and features different combinations of RAM and Flash memory, a complete list of interfaces and peripherals, 2D/3D... [See More]
- Memory Type: DDR3
- Processor / CPU: NXP Semiconductors iMX6 Family
- Form Factor: System-On-Module (SOM)
- Ports / Buses: I2C; PCIe; SATA; SPI; USB
from SECO
The COM Express ® Computer on Module (CoM) SOM-COMe-CT6-APL is a real powerhouse, with up to 8GB DDR3L memory on two SO-DIMM slots. Also available in the industrial temperature range, it delivers outstanding graphics performance through up to three independent displays at the same time in 4K... [See More]
- Memory Type: DDR3; Two DDR3L SO-DIMM Slots supporting DDR3L-1866 non-ECC Memory
- Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom™ X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly Apollo Lake) Processors
- Form Factor: COM Express Compact
- Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
from Aaeon Systems Inc.
Applications. Healthcare. Retail & Advertising. Test & Measurement. Gaming & Entertainment. Industrial Automation. Security. Defense & Government. Digital Signage. Features. Onboard Intel Core i7/ i5/ Celeron Processor. Intel QM57. Dual-channel SODIMM DDR3 800/1066 Memory, Max. 8 GB. Gigabit... [See More]
- Memory Type: DDR3
- Socket: SO_DIMM
- Processor / CPU: Onboard Intel® Core i7/ i5/ i3/ Celeron® processor
- Features: Watchdog Timer
from American Portwell Technology Inc.
Intel ® GM45 platform based Type II COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA and USB. Features. The Intel ® 45 nm Core ™ 2 Quad/Core 2 Duo processor features dual core/quad core technology that provides latest semiconductor technology. Intel ® GM45 integrated... [See More]
- Memory Type: DDR3; SDRAM
- Processor / CPU: Intel® Core 2 Duo / Celeron®
- Form Factor: COM Express Basic
- Ports / Buses: PCI; PCIe; SATA; USB
from SECO
Computer on Module (CoM) featuring a rugged design, onboard soldered DDR3L memory, exclusively ceramic capacitors, high quality AEC-Q200 grade inductors, along with an onboard eMMC for storage and for operating system booting support, the ETX ® Module with the Intel ® Atom ™ E3800... [See More]
- Memory Type: DDR3; DDR3L memory soldered onboard
- Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom™ E3800 and Celeron® families
- Form Factor: ETX / XTX
- Ports / Buses: I2C; Serial Interface; USB
from Aaeon Systems Inc.
The COM-CV is a Type 2 COM Express module with an integrated Intel Atom processor D2550 or N2600 and the Intel NM10 Express chipset. The SODIMM socket supports up to 4GB of DDR3 1066 memory. The Intel ® 82583V Gigabit Ethernet controller provides for fast networking applications in addition to... [See More]
- Memory Type: DDR3
- Ports / Buses: USB
- Processor / CPU: Intel® AtomTM
- Socket: SO_DIMM
from American Portwell Technology Inc.
Intel ® Ivy Bridge based Core i7/i5/i3 CPU based Type VI COM Express module with ECC DDR3 SDRAM, LVDS/Display Port, Gigabit Ethernet, SATA and USB. Portwell PCOM-B219VG is designed with latest Intel ®QM77 chipset to offer high computing power by Intel ’s third generation Quad Core/Dual... [See More]
- Memory Type: DDR3; SDRAM
- Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®
- Form Factor: COM Express Basic
- Ports / Buses: PCIe; SATA; USB
from SECO
Industrial Computer on Module (CoM) with Qualcomm ® Snapdragon ™ 410E QuadCore processor, which enables high operating frequencies with low power consumption. [See More]
- Memory Type: DDR3; EMCP incl. LPDDR3 -1066 (533MHz) up to 2 GByte and eMMC up to 16 Gbyte
- Ports / Buses: I2C; PCIe; SPI; USB
- Processor / CPU: Qualcomm® Snapdragon™ 410E Low Power Processor, 64bit, Cortex A53, QuadCore up to 1.2GHz
- Socket: Card
from Aaeon Systems Inc.
The COM-CV is a Type 2 COM Express module with an integrated Intel Atom processor D2550 or N2600 and the Intel NM10 Express chipset. The SODIMM socket supports up to 4GB of DDR3 1066 memory. The Intel ® 82583V Gigabit Ethernet controller provides for fast networking applications in addition to... [See More]
- Memory Type: DDR3
- Socket: SO_DIMM
- Processor / CPU: Intel® AtomTM
- Features: Watchdog Timer
from American Portwell Technology Inc.
Intel ® Mobile Sandy Bridge and QM67 based Type II COM Express module with DDR3 SDRAM, VGA/LVDS, Gigabit Ethernet, SATA, IDE and USB. Features. The Intel ® Sandy Bridge Core i7-2710QE (Quad Core) / Core i5-2510E (Duo core) and QM67 platform that provide processing performance boost and more... [See More]
- Memory Type: DDR3; SDRAM
- Processor / CPU: Quad-Core Intel® Xeon®
- Form Factor: COM Express Basic
- Ports / Buses: I2C; PCIe; SATA; USB
from SECO
SOM-Q7-MX6 is a Qseven ® Rel. 2.0 Compliant Computer on Module (CoM) designed by SECO that offers top computational and graphical performances given by low-power consuming ARM architecture. The board integrates i.MX6 Multimedia Applications platform from NXP, a multimedia processor integrating... [See More]
- Memory Type: DDR3; up to 4GB DDR3L on-board
- Processor / CPU: Single-, Dual- and Quad- Core (ARM® Cortex® -A9 Cores)
- Form Factor: Qseven
- Ports / Buses: I2C; PCIe; Serial Interface; USB
from Aaeon Systems Inc.
The COM-QM77 Rev.B is a Type 6 COM Express CPU module with a 3rd generation Intel ® Core processor and mobile Intel ® QM77 Express chipset. The two SODIMM sockets support up to 16GB of DDR3 memory. Its storage requirements are easily met through its five SATA ports. The Intel 82579LM... [See More]
- Memory Type: DDR3
- Ports / Buses: Serial Interface; USB
- Processor / CPU: Onboard 3rd Generation Intel® Core i7/i5/i3/Celeron® Processor (3rd Generation, FCBGA1023)
- Socket: SO_DIMM
from American Portwell Technology Inc.
Intel ® Mobile Sandy Bridge and QM67 based Type VI COM Express module support ECC DDR3 SDRAM, VGA/LVDS, Gigabit Ethernet, SATA, IDE and USB. Features. The Intel ® Sandy Bridge Core i7-2710QE (Quad Core) / Core i5-2510E (Duo core) and QM67 platform that provide processing performance boost... [See More]
- Memory Type: DDR3; SDRAM
- Processor / CPU: Quad-Core Intel® Xeon®
- Form Factor: COM Express Basic
- Ports / Buses: I2C; PCIe; SATA; USB