SO DIMM Computer-on-Module (COM)

42 Results
1.2GHz C6455 DSP and User Programmable FPGA System on Module -- MityDSP-6455F
from Critical Link, LLC

The MityDSP-6455F is a highly configurable, high performance, small form-factor processor card that features either a Texas Instruments TMS320C6455 fixed point DSP operating at up to 1.2GHz which is tightly integrated with a Xilinx XC3S2000 or XC3S4000 Spartan FPGA, FLASH and DDR SDRAM memory... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: TI TMS320C645x DSP
  • Form Factor: System-On-Module (SOM)
  • Ports / Buses: I2C; USB
Rugged Intel® Core™ i7/i5 CPU -- XCOM-6400
from Acromag, Inc.

Type 6 basic format. 4th Gen i7/i5 (Haswell) processor. Programmable CPU. Up to 16GB removable memory. Acromag ’s XCOM-6400 is a basic size platform (95 x 125mm) processor module with Type 6 interconnects. Several models are available with the 4th generation (Haswell) Intel Core i7 or i5 CPUs. [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Intel Core™ i7 or i5
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC, SMBus
COM Express CPU Module With Intel Core 2 Duo/ Celeron M (Socket-P Based) Processors -- COM-45SP
from Aaeon Systems Inc.

The COM-45SP is the latest COM Express Module from the AAEON development team, having been chosen by Intel as a lead account for the creation of a COM module for the Intel GM45 chipset. AAEON is pleased to announce the debut of this cutting edge product that not only meets the demands for high... [See More]

  • Socket: SO_DIMM
  • Memory Type: DDR3
  • Processor / CPU: Intel® Core™ 2 Duo/ Celeron® M (Socket-P based 35mm x 35mm) processor
  • Features: Watchdog Timer
Intel® Arrandale processor based Type II COM Express module support ECC DDR3 SDRAM with Gigabit Ethernet -- PCOM-B216VG-ECC
from American Portwell Technology Inc.

Intel ® Arrandale processor based Type II COM Express module with ECC DDR3 SDRAM and Gigabit Ethernet. Features. The Intel ® Arrandale and QM57 platform with turbo boost technology to maximize CPU & Graphic performance. Support variously powerful processor from ultra low power to... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Intel® Arrandale
  • Form Factor: COM Express Basic
  • Ports / Buses: PCIe; SATA; SPI; USB
COM Express Basic Type 7 Server Class Embedded Computer Module -- conga-B7E3
from congatec

COM Express Basic Type 7 Server Class module based on AMD EPYC ™ 3000 processor series. AMD EPYC ™ Embedded 3000 Series up to 16 Cores, 32MB Cache and 30..100W TDP. 4x 10 Gigabit Ethernet KR Interface. Up to 32 PCI Express generation 3 lanes. Industrial grade variant. Optional Onbard... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: AMD EPYC™ Embedded 3000 Series
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC Bus, UART, SM-Bus
200MHz DSP with User Programmable FPGA System on Module -- MityDSP-6711F
from Critical Link, LLC

The MityDSP-6711F is a highly configurable, small form-factor System on Module (SoM) that features a Texas Instruments TMS320C6711 200 MHz DSP tightly integrated with a Xilinx XC3S400 or XC3S1000 Spartan 3 FPGA, FLASH and DDR SDRAM memory subsystems. Both the DSP and the FGPA are capable of... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: TI TMS320C6711 Digital Signal Processor
  • Form Factor: System-On-Module (SOM)
  • Ports / Buses: USB
COM Express CPU Module with Intel Core 2 Duo/ Core Duo/ Celeron M (Socket-M Based) Processors -- COM-945
from Aaeon Systems Inc.

COM-945 adopts Intel Core 2 Duo, Core Duo or Core Solo or Celeron M processors and system memory supports DDR II 400/533/667 up to 1GB. Both parallel and serial ATA interfaces are featured, giving the user flexibility in storage choices. In addition, versatile expansion interfaces allow system... [See More]

  • Socket: SO_DIMM
  • Ports / Buses: USB
  • Processor / CPU: Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (Socket-M based) processor
  • Memory Type: DDR2
Intel® Arrandale processor based Type II COM Express module with DDR3 SDRAM and Gigabit Ethernet -- PCOM-B216VG
from American Portwell Technology Inc.

Intel ® Arrandale processor based Type II COM Express module with DDR3 SDRAM and Gigabit Ethernet. Features. The Intel ® Arrandale and QM57 platform with turbo boost technology to maximize CPU & Graphic performance. Support variously powerful processor from ultra low power to mainstream... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Intel® Arrandale
  • Form Factor: COM Express Basic
  • Ports / Buses: PCI; PCIe; SATA; SPI; USB
COM Express Type 6 Basic Embedded Computer Module -- conga-TR4
from congatec

COM Express ® Type 6 module based on AMD Ryzen Embedded V1000 Series SOC. AMD ’s Next Gen V1000 processor Series. “Zen ” core architecture with up to 4 cores. Improved graphic performance with “Vega ” GPU. Up to 32GByte dual channel DDR4 3200MT/s memory. TDP... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: AMD Ryzen Embedded V1000 Series
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC Bus, UART, PEG 3.0, SD, SM-Bus
Production-ready Cyclone 10 GX System on Module -- MitySOM-C10G
from Critical Link, LLC

The MitySOM-C10G series of highly configurable, small form-factor System-on-Modules features an Intel / Altera Cyclone 10 GX field programmable gate array (FPGA) and include on-board power supplies, NOR FLASH and DDR3L memory subsystems. Using a NIOS II Softcore processor, the MitySOM-C10G provides... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Intel / Altera Cyclone 10 GX
  • Form Factor: System-On-Module (SOM)
  • Ports / Buses: I2C; PCIe; SPI; USB
COM Express CPU Module With Onboard Intel Atom N270 Processor -- COM-945GSE
from Aaeon Systems Inc.

The COM-945GSE offers an onboard Intel ® Atom ™ processor N270 and system memory support DDR2 400/533 SO-DIMM, up to 2GB. This model features the Intel ® 82945GSE Graphics Memory Controller Hub and the Intel ® I/O Controller Hub 7-M (ICH7M) and the Intel ® 82574L Gigabit... [See More]

  • Socket: SO_DIMM
  • Ports / Buses: USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR2
Intel® Arrandale processor based Type VI COM Express module with ECC DDR3 SDRAM, HDMI, DisplayPort, Gigabit Ethernet and eSATA -- PCOM-B216VG-VI-ECC
from American Portwell Technology Inc.

Intel ® Arrandale and QM57 platform with turbo boost technology based Type VI COM Express module with ECC DDR3 SDRAM, HDMI, DisplayPort, Gigabit Ethernet, eSATA and USB. Features. The Intel ® Arrandale and QM57 platform with turbo boost technology to maximize CPU & Graphic performance. [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Intel® Arrandale
  • Form Factor: COM Express Basic
  • Ports / Buses: PCIe; SPI; USB
COM Express Type 6 Basic Embedded Computer Module -- conga-TS370
from congatec

COM Express Type 6 Basic module based on 8th Generation Intel ® Core ™ processor family. 8th Generation Intel ® Core ™ processor with up to 6 Cores. Intel ® Xeon ® processors for data center applications. Support for USB 3.1 Gen2 with 10Gbit/s. Intel ® Optane ™... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®; Intel® i7 (6 Cores); Quad Core Intel® i5 and i3; Intel® Xeon® (4 or 6 Cores)
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; USB; LPC Bus, UART, PEG x16 Gen 3
Production-ready Cyclone 10 LP System on Module -- MitySOM-C10LP
from Critical Link, LLC

The MitySOM-C10L series of highly configurable, small form-factor System-on-Modules features an Intel / Altera Cyclone 10 LP (Low Power) field programmable gate array (FPGA) and include on-board power supplies, NOR FLASH and a HyperRAM memory subsystems. The MitySOM-C10L delivers a low power,... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Intel/Altera Cyclone 10 LP
  • Form Factor: System-On-Module (SOM)
  • Ports / Buses: I2C; SPI; USB
COM Express CPU Module With Onboard Intel Atom N450/D410/D510 Processors -- COM-LN Rev. A
from Aaeon Systems Inc.

Applications. Healthcare. Retail & Advertising. Test & Measurement. Gaming & Entertainment. Industrial Automation. Security. Defense & Government. Digital Signage. Features. Onboard Intel ® Atom ™ N450/D410/D510 Processors. Intel ® ICH8M. SODIMM DDR2 533/667/800 Memory, Max. 4 GB. [See More]

  • Socket: SO_DIMM
  • Ports / Buses: USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR2
Intel® ATOM™ based Type ETX module with DDR2 SDRAM, VGA, Fast Ethernet, SATA and USB -- PEM-E200VLA
from American Portwell Technology Inc.

Intel ® ATOM ™ based Type ETX module with DDR2 SDRAM, VGA, Fast Ethernet, SATA and USB. Features. The Intel ® ATOM ™ N270 and 945GSE platform that provides cost effective solution and technology. The Intel ® platform brings under 10W TDP solution for easy fan-less design. [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Intel® AtomTM
  • Form Factor: ETX / XTX
  • Ports / Buses: PCI; SATA; Serial Interface; USB
COM Express Type 6 Basic module -- conga-TS570
from congatec

COM Express Type 6 Basic module based on 11th Generation Intel ® Core ™ processor family (code name "Tiger Lake-H"). Embedded/Industrial use condition. Extended temperature options available. PCI Express Gen 4. AI/DL Instruction Sets including VNNI. Optional onboard NVMe SSD. Integrated Xe... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Intel Xeon, Intel Celeron, Intel Core
  • Form Factor: COM Express Basic
  • Ports / Buses: SATA; SPI; USB; SATA III, UART, GPIOs, LPC Bus
Production-ready Sitara AM62x-based System on Module -- MitySOM-AM62
from Critical Link, LLC

The MitySOM-AM62 family of system-on-modules features the Texas Instruments Sitara AM62x Processor. The module includes (optional) eMMC FLASH, (optional) Octal or Quad SPI NOR FLASH, and DDR4 RAM memory subsystems. A MitySOM-AM62 provides a complete and flexible CPU infrastructure for highly... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: TI AM62x Application Processor
  • Form Factor: System-On-Module (SOM)
  • Ports / Buses: I2C; SPI; USB
COM Express CPU Module With Onboard Intel Atom Z530/Z510 Processor -- COM-U15
from Aaeon Systems Inc.

AAEON's NanoCOM-U15 supports up to 24-bit single channel LVDS panel with a maximum resolution of 1366x768. The module can also support SDVO video to a video of 1280x1024. The onboard video can share system memory up to 256MB. The NanoCOM-U15 has onboard DDRII system memory to guard against vibration... [See More]

  • Socket: SO_DIMM
  • Ports / Buses: USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR2
Intel® ATOM™ based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA and USB -- PCOM-B214VG
from American Portwell Technology Inc.

Intel ® 945GSE chipset supporting Intel ® Atom ™ N270 processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA 300 and USB. Features. The Intel ® ATOM ™ N270 and 945GSE platform that provides cost effective solution technology. Intel ® ATOM... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Intel® AtomTM
  • Form Factor: COM Express Basic
  • Ports / Buses: PCIe; SATA; USB
COM Express Type 6 Compact Embedded Computer Module -- conga-TC370
from congatec

COM Express Type 6 Compact module based on 8th Generation Intel ® Core ™ SOC processor family. Up to 4 cores. Configuration of display mode by software (LVDS/eDP). Low power consumption (TDP 15W, cTDP 10W). Up to 64 GByte dual channel DDR4 2400 MT/s. Optional eMMC 5.1 on board mass... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad Core Intel® i7 and i5; Dual Core Intel® i3
  • Form Factor: COM Express Compact
  • Ports / Buses: I2C; PCIe; SATA; USB; LPC Bus, UART
SPARTAN-6 Replacement SOM -- MityDSP-L138F-A7
from Critical Link, LLC

The MityDSP-L138F-A7 offers a transition path for customers dealing with SPARTAN-6 replacement / obsolescence, and is a drop-in replacement for the MityDSP-L138F. The MityDSP-L138F-A7 is a highly configurable, small form-factor processor card that features a Texas Instruments OMAP-L138 456 MHz (max)... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: TI OMAP-L138 Dual Core Application Processor
  • Form Factor: System-On-Module (SOM)
  • Ports / Buses: I2C; SATA; SPI; USB
COM Express CPU Module With Onboard Intel Core 2 Duo/ Celeron M Processors -- COM-45GS
from Aaeon Systems Inc.

The COM-45GS was designed to meet market demand for a lower power yet high performance module. The Computer on Module reduces development time so that your product can get to market faster with the technology and performance level that the end user demands. The COM-45GS supports onboard Intel ®... [See More]

  • Socket: SO_DIMM
  • Memory Type: DDR3
  • Processor / CPU: Onboard Intel® Core™ 2 Duo/ Celeron® M (SFF, 22 x 22 mm) processor
  • Features: Watchdog Timer
Intel® Atom™ based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash -- PCOM-B215VG2
from American Portwell Technology Inc.

Intel ® ATOM ™ N455/D525 based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash. Portwell PCOM-B215VG series are designed with Intel ® N455/D525 + ICH8M low power, cost effective single/dual core solution, features monitor system... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Intel® AtomTM
  • Form Factor: COM Express Basic
  • Ports / Buses: Parallel Interface; PCI; PCIe; SATA; SPI; USB
COM Express Type 6 Compact module -- conga-TC570
from congatec

COM Express Type 6 Compact module based on 11th Gen Intel ® Core ™ processor family (code name "Tiger Lake"). COM Express Type 6 Compact. PCI Express Gen 4 ​. Embedded/Industrial use condition. Extended temperature options available. Integrated high performance Xe (Gen 12) graphics... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Intel® Core 2 Duo / Celeron®
  • Form Factor: COM Express Compact
  • Ports / Buses: PCI-X; SATA; SPI; USB; SATA III, UART, GPIOs
COM Express Type 2 CPU Module With Onboard Intel Atom D525 Processor -- COM-LN Rev. B
from Aaeon Systems Inc.

COM-LN Rev.B adopted the Intel ® Atom ™ D525 processor with the Intel ® ICH8M chipset. Dual displays are supported by an 18-bit single channel LVDS port and VGA port. It is also equipped with the Intel ® 82567V Gigabit Ethernet chipset for faster internet connections. COM-LN Rev.B... [See More]

  • Socket: SO_DIMM
  • Ports / Buses: USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR3
Intel® Atom™ N2800/D2550 processor based Type VI Compact COM Express module with the PICMG COM.0 R2.0 specification -- PCOM-B218VG
from American Portwell Technology Inc.

Intel ® Mobile Atom Cedar Trail and NM10 based Type VI COM Express module with DDR3 SDRAM, LVDS/Display Port, 10/100 Ethernet, SATA and USB. Portwell PCOM-B218VG series are designed with Intel ® AtomTM N2800/ D2550 processor + NM10 chipset, cost effective dual-core solution. Due to low power... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Intel® AtomTM; Intel® Mobile Atom™
  • Form Factor: COM Express Basic
  • Ports / Buses: PCIe; SATA; SPI; USB
COM Express Type 6 Compact module -- conga-TC670
from congatec

COM Express Type 6 Compact module based on 12th Gen Intel ® Core ™ embedded mobile processors (code name "Alder Lake"). Intel ® hybrid design combines Performance-cores with Efficient –cores. Up to Intel ® Iris ® XeGraphics ® architecture with up to 96 EUs. PCI... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Intel Core
  • Form Factor: COM Express Compact
  • Ports / Buses: PCIe; SATA; SPI; USB; UART, GPIOs, LPC Bus, SM Bus
COM Express Type 2 CPU Module with Onboard Intel Core i7/ i5/ Celeron Processor -- COM-QM57
from Aaeon Systems Inc.

Applications. Healthcare. Retail & Advertising. Test & Measurement. Gaming & Entertainment. Industrial Automation. Security. Defense & Government. Digital Signage. Features. Onboard Intel Core i7/ i5/ Celeron Processor. Intel QM57. Dual-channel SODIMM DDR3 800/1066 Memory, Max. 8 GB. Gigabit... [See More]

  • Socket: SO_DIMM
  • Memory Type: DDR3
  • Processor / CPU: Onboard Intel® Core™ i7/ i5/ i3/ Celeron® processor
  • Features: Watchdog Timer
Intel® GM45 platform based Type II COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA and USB -- PCOM-B213VG
from American Portwell Technology Inc.

Intel ® GM45 platform based Type II COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA and USB. Features. The Intel ® 45 nm Core ™ 2 Quad/Core 2 Duo processor features dual core/quad core technology that provides latest semiconductor technology. Intel ® GM45 integrated... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Intel® Core 2 Duo / Celeron®
  • Form Factor: COM Express Basic
  • Ports / Buses: PCI; PCIe; SATA; USB
COM Express Type 6 Compact module -- conga-TCA7
from congatec

COM Express Type 6 Compact based on Intel ® Atom ® x6000E, Intel ® Pentium ® and Celeron ® J processor series. COM Express Type 6 Compact based on Intel ® Atom ® x6000E Series and Intel ® Pentium ® and Celeron ® J and N Series processors. High performance... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Intel® AtomTM; Intel Celeron
  • Form Factor: COM Express Compact
  • Ports / Buses: SATA; SPI; USB; UART, SATA III, GPIOs, SM-Bus, LPC Bus
COM Express Type 2 CPU Module with Onboard Intel® Atom™ D2550/N2600 Processor -- COM-CV Rev. A
from Aaeon Systems Inc.

The COM-CV is a Type 2 COM Express module with an integrated Intel Atom processor D2550 or N2600 and the Intel NM10 Express chipset. The SODIMM socket supports up to 4GB of DDR3 1066 memory. The Intel ® 82583V Gigabit Ethernet controller provides for fast networking applications in addition to... [See More]

  • Socket: SO_DIMM
  • Ports / Buses: USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR3
Intel® Ivy Bridge Mobile based Type VI Com Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA, and USB3.0 -- PCOM-B219VG
from American Portwell Technology Inc.

Intel ® Ivy Bridge based Core i7/i5/i3 CPU based Type VI COM Express module with ECC DDR3 SDRAM, LVDS/Display Port, Gigabit Ethernet, SATA and USB. Portwell PCOM-B219VG is designed with latest Intel ®QM77 chipset to offer high computing power by Intel ’s third generation Quad Core/Dual... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon®
  • Form Factor: COM Express Basic
  • Ports / Buses: PCIe; SATA; USB
COM Express Type 6 Compact module -- conga-TCV2
from congatec

COM Express Type 6 Compact module based on AMD Embedded Ryzen V2000 embedded processor series. COM Express Compact Type 6. Next gen 7nm SOC. High performance Zen 2 CPU & VEGA 7 GPU. Huge scalability with TDP Range from 10-54W. Up to 64GByte dual channel DDR4 3200MT/s memory ECC & Non ECC. [See More]

  • Socket: SO_DIMM
  • Processor / CPU: AMD Ryzen
  • Form Factor: COM Express Compact
  • Ports / Buses: SATA; SPI; USB; SATA III, UART, GPIOs
COM Express Type 6 CPU Module with Onboard Intel® Atom™ D2550/N2600 Processor -- COM-CV Rev. B
from Aaeon Systems Inc.

The COM-CV is a Type 2 COM Express module with an integrated Intel Atom processor D2550 or N2600 and the Intel NM10 Express chipset. The SODIMM socket supports up to 4GB of DDR3 1066 memory. The Intel ® 82583V Gigabit Ethernet controller provides for fast networking applications in addition to... [See More]

  • Socket: SO_DIMM
  • Memory Type: DDR3
  • Processor / CPU: Intel® AtomTM
  • Features: Watchdog Timer
Intel® Sandy Bridge Mobile based Type II COM Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA, IDE and USB -- PCOM-B217VG
from American Portwell Technology Inc.

Intel ® Mobile Sandy Bridge and QM67 based Type II COM Express module with DDR3 SDRAM, VGA/LVDS, Gigabit Ethernet, SATA, IDE and USB. Features. The Intel ® Sandy Bridge Core i7-2710QE (Quad Core) / Core i5-2510E (Duo core) and QM67 platform that provide processing performance boost and more... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Quad-Core Intel® Xeon®
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; USB
COM Express Type 7 Basic Embedded Computer Module -- conga-B7AC
from congatec

COM Express Type 7 Basic module based on the latest Intel ® Atom C3000 processor family. Type 7 entry level module. Industrial Temperature Range. Up to Intel ® Atom ™ C3958 with 16 Cores and 16MB Cache. Up to 96GB DDR4 memory. 4x 10 Gigabit Ethernet KR Interface. 20 PCI Express lanes. [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Intel® AtomTM; Intel® AtomTM (2 to 16 Cores)
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC Bus, UART, SM-Bus
COM Express Type 6 CPU Module with Onboard Intel® Core™ i7/i5/i3/Celeron Processor (3rd Generation) -- COM-QM77 Rev. B
from Aaeon Systems Inc.

The COM-QM77 Rev.B is a Type 6 COM Express CPU module with a 3rd generation Intel ® Core ™ processor and mobile Intel ® QM77 Express chipset. The two SODIMM sockets support up to 16GB of DDR3 memory. Its storage requirements are easily met through its five SATA ports. The Intel 82579LM... [See More]

  • Socket: SO_DIMM
  • Ports / Buses: Serial Interface; USB
  • Processor / CPU: Onboard 3rd Generation Intel® Core™ i7/i5/i3/Celeron® Processor (3rd Generation, FCBGA1023)
  • Memory Type: DDR3
Intel® Sandy Bridge Mobile based Type VI COM Express with DDR3 SDRAM, VGA, LVDS, Gigabit Ethernet, 6Gbps SATA -- PCOM-B217VG-VI-ECC
from American Portwell Technology Inc.

Intel ® Mobile Sandy Bridge and QM67 based Type VI COM Express module support ECC DDR3 SDRAM, VGA/LVDS, Gigabit Ethernet, SATA, IDE and USB. Features. The Intel ® Sandy Bridge Core i7-2710QE (Quad Core) / Core i5-2510E (Duo core) and QM67 platform that provide processing performance boost... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Quad-Core Intel® Xeon®
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; USB
COM Express Type 7 Basic Embedded Computer Module -- conga-B7XD
from congatec

COM Express Type 7 Basic module based on the latest Intel ® Xeon ™ and Intel ® Pentium ™ processor family. Up to Intel ® Xeon ® D 1577 with 16 Cores. 2x 10 Gigabit Ethernet KR Interface. 32x PCI Express lanes. up to 24MByte Cache with Intel Cache Allocation Technology. [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Quad-Core Intel® Xeon®; Intel® Pentium™ (2 or 4 Cores); Intel® Xeon® (4 to 16 Cores)
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; LPC Bus, UART
ETX CPU Module with AMD Geode LX Series Processor -- ETX-700
from Aaeon Systems Inc.

Applications. Test & Measurement. Gaming & Entertainment. Industrial Automation. Military & Government. Security. Features. Onboard AMD Geode ¢ Ã ¢ LX Series Processor. AMD CS5536. SODIMM DDR 333/400 Memory, Max. 1 GB. 10/100Base-TX Ethernet. CRT, Up to 24-bit LVDS LCD, TTL LCD. [See More]

  • Socket: SO_DIMM
  • Memory Type: DDR3
  • Processor / CPU: National Semiconductor Geode
  • Features: Watchdog Timer
COM Express Type 7 Basic module -- conga-B7XI
from congatec

COM Express Type 7 Basic module based on Intel ® Xeon ® D processor series (code name "Ice Lake"). Industrial Use Condition with extended Temperature options. 32 PCIe Express lanes. AI Capabilities with Intel ® DL boost. Real Time Capable Platform. Supporting up to 128 GB DDR4 2666MT/s... [See More]

  • Socket: SO_DIMM
  • Processor / CPU: Quad-Core Intel® Xeon®
  • Form Factor: COM Express Basic
  • Ports / Buses: I2C; PCIe; SATA; SPI; USB; UART, GPIO