Qseven Computer-on-Module (COM)

Description

The Qseven Computer-on-Module (COM) is a compact, low-cost solution designed to deliver high performance for embedded applications. It features a slim construction with a reduced overall height and incorporates a high-speed 230-pin MXM2 card edge connector. This module includes onboard RAM and Flash, making it suitable for operation in rugged conditions. It is designed for optimal performance in mobile devices and includes an Embedded Application Programming Interface (EAPI) for industrial systems .

Working Principle

Qseven COMs operate using a mezzanine approach, where the CPU, memory, and basic I/O interfaces are integrated onto a module that mounts onto a carrier board. This design allows the separation of the most complex parts of the system from the unique I/O requirements of different carrier board solutions. The Qseven module's high-speed card edge connector facilitates a diverse selection of modern interface structures, enhancing its utility in various applications .

Applications

Qseven COMs are used in a variety of embedded applications, particularly where compact size and rugged operation are required. Specific examples include mobile devices and industrial systems that benefit from the module's embedded API and robust design .

Advantages over other Computer-on-Module (COM)

One of the key advantages of the Qseven COM is its low-cost solution with a slim construction, which is achieved by using a high-speed 230-pin MXM2 card edge connector instead of traditional board-to-board connectors. This design choice not only reduces the overall height of the module but also supports a wide range of modern interface structures, making it highly versatile for different applications .

Limitations

The Qseven COM may face limitations in terms of compatibility with certain external I/O devices, as it requires a carrier card or baseboard to connect to standard peripherals. This additional requirement could potentially complicate the design process for specific applications .

Considerations

When considering the Qseven COM, it is important to evaluate initial costs, which are generally lower due to its slim and efficient design. Operating expenses may vary depending on the specific application and environmental conditions. The module's durability is enhanced by its onboard RAM and Flash, which support operation in rugged conditions. However, accuracy and performance may depend on the compatibility and quality of the carrier board used. Replacement and maintenance costs should also be considered, particularly in applications where frequent updates or changes to the carrier board are necessary .

19 Results
3.5" ESB Form Factor Carrier Board For Qseven Module -- PQ7-C100XL
from American Portwell Technology Inc.

3.5" ESB Form Factor Carrier Board For Qseven Module. Features. Qseven carrier board accept Portwell Qseven modules. Intel ® Atom ™ Z5XXPT and SCH US15WPT. 3.5" ESB form factor to embedded applications. On Board DC to DC circuit for DC in application. Mini-PCIe support. Support boot from... [See More]

  • Form Factor: Qseven
  • Ports / Buses: IEEE1394 (FireWire); SATA; Serial Interface; USB
  • Processor / CPU: Intel® AtomTM
  • Socket: 3.5" ESB
Qseven Embedded Computer Module -- conga-QA5
from congatec

Highest performance Qseven module with 5th Generation Intel ® Atom ™ / Celeron ® / Pentium ® processors. Intel ® Atom ™ Quad Core on Qseven. Intel 9th generation (Gen 9) LP graphics. Up to 4k resolution (4096x2160@60Hz). 4K Codec Decode & Encode for HEVC, H.264, VP8. [See More]

  • Form Factor: Qseven
  • Ports / Buses: I2C; PCIe; SATA; USB; SDv3, SM-Bus, UART
  • Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Dual Core Intel® AtomTM; Quad Core Intel® AtomTM, Celeron® and Pentium™
  • Memory Type: DDR3L Memory
μQseven Rel. 2.0 Computer on Module (CoM) with Intel® AtomTM E3800 and Celeron® (Codename: Bay Trail) Processors. (KUMA - A76) -- SOM-uQ7-BT
from SECO

#956;Qseven Rev. 2.0 Compliant Computer on Module (CoM) with the Intel ® Atom ™ E3800 and Celeron ® families. The smallest Intel 64-bit SoC based standard module on the market offering a very high level of performance-to-power ratio for compact or portable devices. Ideal as an... [See More]

  • Form Factor: Qseven
  • Ports / Buses: I2C; PCIe; Serial Interface; USB
  • Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom™ E3800 and Celeron® families
  • Memory Type: DDR3; up to 4GB Single Channel DDR3L memory
Mini-ITX Form Factor Carrier Board For Qseven Module with Dual Displays and Two GbE -- PQ7-C200
from American Portwell Technology Inc.

Mini-ITX Form Factor Carrier Board For Qseven Module with Dual Displays and Two GbE. Features. Qseven carrier board accepts Portwell Qseven. modules. Intel ®Atom ™ Z5XX and SCH US15W. Mini-ITX form factor for embedded applications. Dual PCI interface Gigabit Ethernet ports. One IDE channel... [See More]

  • Form Factor: Qseven
  • Ports / Buses: IEEE1394 (FireWire); PCI; PCIe; SATA; Serial Interface; USB
  • Processor / CPU: Intel® AtomTM
  • Socket: Mini-ITX
Qseven Embedded Computer Module -- conga-QA7
from congatec

Qseven module based on Intel ® Atom ® x6000E, Intel ® Pentium ® and Celeron ® J processor series. High performance Intel ® UHD Graphics (Gen11). Options for Industrial Temperature Range -40 °C to 85 °C. Options for Time Sensitive Networking and Time Coordinated... [See More]

  • Form Factor: Qseven
  • Ports / Buses: SATA; SPI; USB; SATA III, CAN Bus, SDIO, SM-Bus, UART, LPC Bus
  • Processor / CPU: Intel Pentium
  • Memory Type: LPDDR4
μQseven® Computer on Module (CoM) with NXP i.MX 6 Processor. (LIBERTAS - 962) -- SOM-uQ7-MX6
from SECO

SOM-uQ7-MX6 is a Qseven ® Rel. 2.0 Compliant Computer on Module (CoM) designed by SECO that offers top computational and graphical performances given by low-power consuming ARM architecture. The board integrates i.MX 6 Multimedia Applications platform from NXP, a multimedia processor... [See More]

  • Form Factor: Qseven
  • Ports / Buses: I2C; PCIe; Serial Interface; USB
  • Processor / CPU: Single-, Dual- and Quad- Core (ARM® Cortex® -A9 Cores)
  • Memory Type: DDR3; up to 2GB DDR3L on-board
Qseven module based on Intel® Atom™ E620T/E640T/E660T/E680T platform with DDR2 SDRAM, four PCI Express lanes, 24bit LVDS, SDVO,CAN bus, NANDrive -- PQ7-M105IT
from American Portwell Technology Inc.

Qseven module based on Intel ® Atom ™ E620T/E640T/E660T/E680T platform withDDR2 SDRAM, four PCI Express lanes, 24bit LVDS, SDVO,CAN bus, NANDrive. Features. Intel ® Atom ™ E620T/E640T/E660T/E680T 600MHz/1.0GHz/1.3GHz/1.6GHz. Support Intel ® boot loader Development Kit (BLDK). [See More]

  • Form Factor: Qseven
  • Ports / Buses: PCIe; SATA; USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR2; SDRAM
Qseven Embedded Computer Module -- conga-QMX8-Plus
from congatec

Qseven module based on NXP i.MX 8M Plus 14nm processor series with ARM 4-Core Cortex-A53 / M7 + NPU. NXP i.MX 8M Plus 14nm processor series with ARM 4-Core Cortex-A53 / M7 + NPU. Enhanced AI, Machine Learning and Vision capabilities featuring NPU and integrated camera ISP ’s. Ultra low power... [See More]

  • Form Factor: Qseven
  • Ports / Buses: SPI; USB; SDIO, PCIe, UART with Handshake, CAN FD, GPIO
  • Processor / CPU: NXP i.MX.8M
  • Memory Type: LPDDR4
μQseven® Computer on Module (CoM) with NXP i.MX 6 Processors (NEMBUS - A75) -- SOM-uQ7-MX6-2
from SECO

The extremely low power and low cost μQseven Rev. 2.0 Compliant Computer on Module (CoM) with the NXP i.MX 6 Processor features all the processor and integrated native I/O capabilities of the SoC, in compliance with the Qseven standard, at the competitive cost of a proprietary module. This... [See More]

  • Form Factor: Qseven
  • Ports / Buses: I2C; PCIe; SPI; USB
  • Processor / CPU: Single and Dual Core Lite (ARM Cortex™A9 Cores)
  • Memory Type: DDR3; up to 1GB DDR3L on-board
Qseven, Based on Intel® Atom™ Processor with DDR2 SDRAM, LVDS Display, Gigabit Ethernet, SDVO -- PQ7-M100G
from American Portwell Technology Inc.

Qseven module based on Intel ® Atom ™ Processor with DDR2 SDRAM, LVDS Display, Gigabit Ethernet, SDVO. Features. Intel ® Atom ™ Z510 (1.1GHz) / Z530 (1.6GHz) based Qseven module board. Intel ® US15W integrated GMA 500 Graphic. Ultra Low CPU and SCH TDP (Under 5W) for fan-less... [See More]

  • Form Factor: Qseven
  • Ports / Buses: PCIe; USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR2; SDRAM
μQseven® Computer on Module (CoM) with NXP i.MX 8M Mini & NXP i.MX 8M Nano Processors. (ELECTRA - C72) -- SOM-uQ7-MX8M-Mini-Nano
from SECO

μQseven ® Computer on Module (CoM) with NXP i.MX 8M Mini & NXP i.MX 8M Nano Processors [See More]

  • Form Factor: Qseven
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: NXP i.MX 8M Mini Family / i.MX 8M Nano Family
  • Memory Type: Soldered on-board DDR4-2400 Memory
Qseven, Based on Intel® Atom™ Processor with DDR2 SDRAM, LVDS Display, Gigabit Ethernet, SDVO and SATA -- PQ7-M101G
from American Portwell Technology Inc.

Qseven Module based on Intel ® Atom ™ Processor with DDR2 SDRAM, LVDS Display, Gigabit Ethernet, SDVO, and SATA. Features. Intel ® Atom ™ Z510 (1.1GHz) or Z530 (1.6GHz). Intel ® US15W integrated GMA 500 Graphic, full hardware acceleration of H.264, MPEG2, VC1 and WMV9 is... [See More]

  • Form Factor: Qseven
  • Ports / Buses: PCIe; SATA; USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR2; SDRAM
μQseven® module with NXP i.MX 8M Mini & NXP i.MX 8M Nano Processors (Formerly ELECTRA) -- SOM-uQ7-MX8M-Mini-Nano (sample)
from SECO

μQseven ® module with NXP i.MX 8M Mini & NXP i.MX 8M Nano Processors [See More]

  • Form Factor: Qseven
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: NXP i.MX 8M Mini Family / i.MX 8M Nano Family
  • Memory Type: Soldered on-board DDR4-2400 Memory
Qseven, based on Intel® Atom™ Processor with DDR2 SDRAM, LVDS Display, Gigabit Ethernet, SDVO, SATA and NANDRIVE -- PQ7-M104G
from American Portwell Technology Inc.

Qseven Module with Intel ® Atom ™ Z510/Z530 processor, support SSD and SATA storage, onboard DDR2 SDRAM up to 2GB, gigabit ethernet and SDVO/LVDS video. Features. Intel ® Atom ™ Z510 (1.1 GHz) or Z530 (1.6 GHz). Intel ® US15W integrated GMA 500 Graphic. Full hardware... [See More]

  • Form Factor: Qseven
  • Ports / Buses: PCIe; SATA; USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR2; SDRAM
Qseven® Computer on Module (CoM) with NXP i.MX 6 Processor (ALKES - 928) -- SOM-Q7-MX6
from SECO

SOM-Q7-MX6 is a Qseven ® Rel. 2.0 Compliant Computer on Module (CoM) designed by SECO that offers top computational and graphical performances given by low-power consuming ARM architecture. The board integrates i.MX6 Multimedia Applications platform from NXP, a multimedia processor integrating... [See More]

  • Form Factor: Qseven
  • Ports / Buses: I2C; PCIe; Serial Interface; USB
  • Processor / CPU: Single-, Dual- and Quad- Core (ARM® Cortex® -A9 Cores)
  • Memory Type: DDR3; up to 4GB DDR3L on-board
Qseven, Based on Intel® eMenlow XL Platform with DDR2 SDRAM,SATA LVDS Display, Gigabit Ethernet, SDVO and NANDrive -- PQ7-M103XL
from American Portwell Technology Inc.

Qseven Module with Intel ® Atom ™ Z510PT/Z520PT (with Hyper-Threading) processor, support SSD and SATA storage, onboard 512MB DDR2 SDRAM, gigabit ethernet and SDVO/LVDS video. Features. Intel ® Atom ™ Z510PT (1.1 GHz) or Z520PT (1.33 GHz). Intel ® US15WPT integrated GMA 500... [See More]

  • Form Factor: Qseven
  • Ports / Buses: PCIe; SATA; USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR2; SDRAM
Qseven® Rel. 2.0 Compliant Computer on Module (CoM) with Intel® AtomTM E3800 and Celeron® (Codename: Bay Trail) Processors (AVIOR - 974) -- SOM-Q7-BT
from SECO

SOM-Q7-BT is a Qseven ® Rel. 2.0 Compliant Computer on Module (CoM) designed by SECO, based on the Intel ® Atom ™ E3800 family of System-on-Chip with a 64-bit instruction set. Integrating all the interfaces in a Single Chip, which also embeds a high performance 2D and 3D GPU, this... [See More]

  • Form Factor: Qseven
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom™ E3800 and Celeron® families of System-on-Chip
  • Memory Type: DDR3; up to 8GB Dual-Channel DDR3L 1333MHz
Qseven, Intel® Embedded Menlow-XL Platform with DDR2 SDRAM,LVDS Display, Gigabit Ethernet, SDVO and SATA -- PQ7-M102XL
from American Portwell Technology Inc.

Qseven Module based on Intel ® Embedded Menlow-XL Platform with DDR2 SDRAM,LVDS Display, Gigabit Ethernet, SDVO and SATA. Features. Intel ® Atom ™ Z510PT (1.1GHz) or Z520PT (1.33GHz). Intel ® US15WPT integrated GMA 500 Graphic, full hardware acceleration of H.264, MPEG2, VC1 and... [See More]

  • Form Factor: Qseven
  • Ports / Buses: PCIe; SATA; USB
  • Processor / CPU: Intel® AtomTM
  • Memory Type: DDR2; SDRAM
Qseven® Rel. 2.0 Computer on Module (CoM) with Intel® AtomTM E3800 and Celeron® (Codename: Bay Trail) Processors. (ASTERION - A36) -- SOM-Q7-BT-2
from SECO

The Qseven ® Rev. 2.0 Compliant Computer on Module (CoM) based on Intel ® Atom ™ E3800 and Celeron ® families is a cost-effective and mobile-oriented solution: with a 64-bit instruction set, it features an onboard soldered eMMC, a camera Interface and is also available in full... [See More]

  • Form Factor: Qseven
  • Ports / Buses: I2C; PCIe; Serial Interface; SPI; USB
  • Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom™ E3800 and Celeron® families (“Bay Trail”)
  • Memory Type: DDR3; up to 8GB Dual-Channel DDR3L 1333MHz