Intel Core™ Duo Computer-on-Module (COM)

2 Results
COM Express® Type 10 Mini Module with Intel® Atom™ E3900 Processor -- COMET10-3900
from WINSYSTEMS, INC.

The COMeT10-3900 is an industrial COM Express ® Type 10 Mini module with an Intel Atom ® E3900 processor. This low power, industrial module was designed and manufactured in the USA. The small form factor module is designed as a processor mezzanine that can be plugged onto a carrier board... [See More]

  • Processor / CPU: Intel® AtomTM; Intel Core™ Duo
  • Ports / Buses: PCIe; SATA; USB
  • Form Factor: COM Express Compact
  • Memory Type: LPDDR4
COM Express Module, Type 6, 1.6GHz Intel Core i3 -- IBR-i3-3217UE
from Sealevel Systems, Inc.

The IBR-i3-3217UE COM Express Type 6 module features an Intel Core i3-3217UE dual-core 1.6GHz processor and supports up to 16GB of 1600MHz DDR3 RAM. The module offers low power consumption (TDP 8W) and can operate fanless over an extended operating temperature range of -40 – +85C ambient,... [See More]

  • Processor / CPU: Intel Core™ Duo
  • Ports / Buses: PCIe
  • Form Factor: COM Express Basic
  • Capacity: 16000