INTERBUS® Rotary Encoders

4 Results
Absolute Encoder w/ Interbus Interface -- ACURO™ AI25
from Dynapar Corp.

The ACURO AI25 optical industrial absolute encoder is available in a single-turn or multi-turn version. The multi-turn design is based on a reliable high-speed gear with optical scanning and the latest generation of OptoASIC technology. [See More]

  • Output Signal: Interbus
  • Encoder Type: Absolute; Multiturn (optional feature)
  • Encoder Technology: Optical
  • Features: Hollow Shaft (optional feature)
Blind Shaft - Absolute Programmable Encoder - CES 65mm
from TR Electronic

65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be solved directly from the 65mm Rotary Encoder. Machine parts are controlled via cams signal directly from the... [See More]

  • Output Signal: Parallel; Serial Synchronous Interface; Interbus; DeviceNet; Profibus; CANopen
  • Features: Programmable
  • Encoder Type: Absolute
Absolute Encoder with BiSS Interface -- ACURO™ AI25
from Dynapar Corp.

he ACURO AI25 absolute encoder is available in a single-turn or multi-turn version. Its multi-turn design is based on a reliable high-speed gear with optical scanning and the latest generation of OptoASIC technology. [See More]

  • Output Signal: Interbus; BiSS
  • Encoder Type: Absolute; Multiturn (optional feature)
  • Encoder Technology: Optical
  • Features: Hollow Shaft (optional feature)
Solid Shaft - Absolute Programmable Encoder - HE 65mm
from TR Electronic

65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be solved directly from the 65mm Rotary Encoder. Machine parts are controlled via cams signal directly from the... [See More]

  • Output Signal: Parallel; Serial Synchronous Interface; Interbus; DeviceNet; CANopen
  • Features: Programmable
  • Encoder Type: Absolute