BCD Rotary Encoders

18 Results
H25 Absolute Encoder
from Sensata Technologies

Long considered the industry standard for shafted incremental encoders, the Model H25 is now available in an absolute version with up to 13 Bits of resolution. It incorporates many of the great standard features of the incremental version, including: EMI shielding, 40-lb ABEC 7 bearings, matched... [See More]

  • Absolute Encoder Output Code: Gray; Binary Coded Decimal
  • Lines / Revolution: 8192
  • Encoder Type: Absolute
  • Resolution: 13
Encoders - Industrial -- E6F-AB3C-C3605M-ND [E6F-AB3C-C 360 5M from OMRON Automation and Safety]
from DigiKey

ENCODER OPTICAL BCD R/A CABLE [See More]

  • Absolute Encoder Output Code: Binary Coded Decimal
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Counts / Revolution: 360
H40 Absolute Encoder
from Sensata Technologies

Built to the same rugged standards as the H40 Incremental Heavy Duty encoder, this unit features an absolute encoder output up to 13 bits of resolution. Designed to take the rigors of physically demanding environments, the H40 has a heavy-duty housing, a 100+ pound bearing, and internal shock... [See More]

  • Absolute Encoder Output Code: Gray; Binary Coded Decimal
  • Lines / Revolution: 8192
  • Encoder Type: Absolute
  • Resolution: 13
Encoders - Industrial -- Z5392-ND [E6F-AB3C-C 360 2M from OMRON Automation and Safety]
from DigiKey

ENCODER OPTICAL BCD R/A CABLE [See More]

  • Absolute Encoder Output Code: Binary Coded Decimal
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Counts / Revolution: 360
Encoders -- 136-26AS22-01-1-12S-ND [26AS22-01-1-12S from Grayhill, Inc.]
from DigiKey

ENCODER MECH BCD VERT PC PIN [See More]

  • Absolute Encoder Output Code: Binary Coded Decimal
  • Operating Temperature: -40 to 185
  • Encoder Technology: Mechanical
Encoders -- 26AS22-01-1-10S-ND [26AS22-01-1-10S from Grayhill, Inc.]
from DigiKey

Rotary Encoder Mechanical BCD (Absolute) Vertical [See More]

  • Absolute Encoder Output Code: Binary Coded Decimal
  • Encoder Type: Absolute
  • Encoder Technology: Mechanical
Encoders -- 513360-10-ND [513360-10 from Grayhill, Inc.]
from DigiKey

Rotary Encoder Mechanical 10 BCD (Absolute) Vertical [See More]

  • Absolute Encoder Output Code: Binary Coded Decimal
  • Encoder Type: Absolute
  • Encoder Technology: Mechanical
  • Counts / Revolution: 10
Encoders -- 513360-8-ND [513360-8 from Grayhill, Inc.]
from DigiKey

Rotary Encoder Mechanical 8 BCD (Absolute) Vertical [See More]

  • Absolute Encoder Output Code: Binary Coded Decimal
  • Encoder Type: Absolute
  • Encoder Technology: Mechanical
  • Counts / Revolution: 8
Encoders -- GH3075-ND [26ASD45-01-1-AJS from Grayhill, Inc.]
from DigiKey

Rotary Encoder Mechanical 8 Octal (Absolute) Vertical [See More]

  • Absolute Encoder Output Code: Binary Coded Decimal
  • Counts / Revolution: 8
  • Encoder Technology: Mechanical
Absolute Encoder -- MA-20 Series
from B&Plus USA, Inc.

MA-20 Series. Absolute Rotary Encoder [See More]

  • Absolute Encoder Output Code: Gray; Binary; Binary Coded Decimal
  • Encoder Type: Absolute
  • Encoder Technology: Mechanical
  • Features: Hollow Shaft (optional feature)
PC Mount Termination Mechanical Encoder -- 51
from Grayhill, Inc.

Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated positions... [See More]

  • Absolute Encoder Output Code: Binary; Binary Coded Decimal; Other
  • Encoder Type: Absolute
  • Encoder Technology: Mechanical
  • Diameter / Width: 0.5620
Absolute Explosion-Proof Encoder -- H38
from BEI Sensors

An absolute optical rotary encoder provides a unique binary word for each position. Single-turn encoders are ideal for motion control applications where the position-sensing device moves at a slow rate under one rotation or is inactive for long periods of time. Absolute encoders excel in situations... [See More]

  • Absolute Encoder Output Code: Gray; Binary; Binary Coded Decimal; Other
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Resolution: 13
Absolute Encoder -- HMC58 P
from Hymark/Kentucky Gauge

DESCRIPTION. Compact programmable encoder. Multiturn version up to 14 bit. SSI or Bit parallel output. Solid or blind hollow shaft. Teach-in function [See More]

  • Absolute Encoder Output Code: Gray; Binary; Binary Coded Decimal
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Absolute; Multiturn
  • Counts / Revolution: 262144
Absolute Encoder -- MA-42 Series
from B&Plus USA, Inc.

MA-42 Series. Absolute Rotary Encoder [See More]

  • Absolute Encoder Output Code: Gray; Binary; Binary Coded Decimal
  • Encoder Type: Absolute
  • Encoder Technology: Mechanical
  • Features: Hollow Shaft (optional feature)
Pull-to-turn (Isolated Positions) Mechanical Encoder -- 26 PTT
from Grayhill, Inc.

Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated positions... [See More]

  • Absolute Encoder Output Code: Gray; Binary Coded Decimal
  • Encoder Type: Absolute
  • Encoder Technology: Mechanical
  • Diameter / Width: 0.5000
Absolute Shock-Proof Encoder -- H40
from BEI Sensors

The H40 is an ultra heavy duty encoder whose internal structure is totally isolated from severe shock and shaft loading conditions. The optics and electronics are supported in shock absorbing material within the heavy cast outer housing. The encoder shaft is flexibly coupled to the high load... [See More]

  • Absolute Encoder Output Code: Gray; Binary; Binary Coded Decimal; Other
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Resolution: 13
Lika ROTACOD Absolute Single Turn Rotary Encoder -- AST6
from Hymark/Kentucky Gauge

DESCRIPTION. US standard optical encoders. Robust die-cast housing. M23 and MIL connector. Singleturn up to 18 bit (262144 cpr) and multiturn up to 16x14 bit (65536 x 16384). High degree of protection. IP66 BCD output code on request [See More]

  • Absolute Encoder Output Code: Gray; Binary; Binary Coded Decimal
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Shaft Speed: 6000
Incremental Optical Encoder -- H25
from BEI Sensors

The H25 is the flagship of the BEI Industrial Encoders product line. It was designed from the ground up for the industrial marketplace. The H25 offers features such as EMI shielding, 40 lb. ABEC 7 bearings, matched thermal coefficients on critical components, and custom high-efficiency optics. The... [See More]

  • Absolute Encoder Output Code: Gray; Binary; Binary Coded Decimal; Other
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Resolution: 13