Multi-Turn Rotary Encoders
from Allen-Bradley / Rockwell Automation
842E-CM Ethernet/IP Encoder - CIP Motion, Multi-turn (4096 turns), Hollow shaft 1/2 in, M12 connector, 262,144 (18 bit) steps per revolution [See More]
- Encoder Type: Multiturn
- Counts / Revolution: 262144
- Features: Hollow Shaft
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via SSI interface. Multiturn encoder with 24 bit total resolution. Configurable direction of rotation and zero setting via pin connection. High shock and vibration resistance. Learn more. View other products in... [See More]
- Encoder Technology: Magnetic
- Shaft Speed: 12000
- Encoder Type: Absolute; Multiturn
- Diameter / Width: 2.31
from DigiKey
ENCODER OPT TACHOMETER VERT LEAD [See More]
- Encoder Technology: Optical
- Counts / Revolution: 200
- Encoder Type: Absolute; Multiturn
- Absolute Encoder Output Code: Other
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from Encoder Products Company
The Model A25SB Absolute Encoder offers a high performance solution for your absolute feedback needs. This encoder is especially suited for applications where position information must be retained after loss of system power. It provides maintenance-free feedback thanks to its innovative battery-free... [See More]
- Encoder Technology: Magnetic
- Resolution: 16 to ?
- Encoder Type: Absolute; Multiturn
from Sensata Technologies
FHK515, standard encoder Ø58mm with Profibus interface. Robust and compact conception. Blind shaft Ø 15mm – reduction hub available. Precision ball bearings with sealing joint. High temperatures performances –40 °C … +85 °C. Code disc made of unbreakable and... [See More]
- Encoder Type: Absolute; Multiturn
- Operating Temperature: -40 to 185
- Rotor Inertia: 4.25E-4
- Maximum Vibration: 10
from Gurley Precision Instruments
The Model A23S with SSI output is a heavy-duty absolute rotary encoder with opto-electronic technology and standard SSI (RS422/RS485) interface. It is available as a single-turn encoder with up to 16 bits of resolution (65,536 steps per revolution), or as a multi-turn with a range of 2 (16,384)... [See More]
- Encoder Technology: Optical
- Features: Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 25
from SICK
The ANS/ANM58 is a powerful 58 mm absolute encoder. The numerous shaft and flange types as well as axial and radial connections make it suitable for integration into many different applications. Thanks to the combination of a precise optical singleturn measuring system and mechanical multiturn, the... [See More]
- Encoder Technology: Mechanical
- Features: Hollow Shaft (optional feature)
- Encoder Type: Absolute; Multiturn
- Resolution: 16 to 18
from FAULHABER MICROMO
Minimal wiring requirements. Absolute angle information directly after power-on. No referencing necessary. Small size. Line Driver. Customer-specific resolutions possible [See More]
- Encoder Technology: Magnetic
- Lines / Revolution: 4096
- Encoder Type: Absolute; Multiturn
- Output Signal: Serial Synchronous Interface
from Allen-Bradley / Rockwell Automation
842E-CM Ethernet/IP Encoder - CIP Motion, Multi-turn (4096 turns), Solid shaft 3/8 in, M12 connector, 262,144 (18 bit) steps per revolution [See More]
- Encoder Type: Multiturn
- Counts / Revolution: 262144
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via PROFIBUS interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy mounting directly on the shaft of the actuator. Learn more. View other products in this... [See More]
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 12000
- Features: Hollow Shaft
- Diameter / Width: 2.3
from DigiKey
Rotary Encoder Optical 128 Tachometer Vertical [See More]
- Encoder Technology: Optical
- Counts / Revolution: 128
- Encoder Type: Absolute; Multiturn
- Absolute Encoder Output Code: Other
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from Encoder Products Company
The Model A36HB Absolute Encoder offers a high performance solution for your absolute feedback needs. It provides maintenance-free feedback thanks to its innovative battery-free and gear-free multi-turn technology. This encoder is especially suited for applications where position information must be... [See More]
- Encoder Technology: Magnetic
- Features: Hollow Shaft
- Encoder Type: Absolute; Multiturn
- Resolution: 16 to ?
from Sensata Technologies
The HMT25 geared multi-turn encoder provides absolute position information over multiple turns of the input shaft. It keeps track of the exact position even during periods of power loss without the need for a battery backup. The HMT25 series is capable of outputs up to 4096 counts per turn and can... [See More]
- Encoder Type: Absolute; Multiturn
- Resolution: 12
- Lines / Revolution: 4096
- Shaft Speed: 6000
from Gurley Precision Instruments
Major Features and Advantages: Up to 20-bit single-turn resolution available. Up to 44-bit (20-bits/turn + 24-bit turns) gearless multi-turn resolution available. Standard synchro flange. SSI interface standard (RS-485) - 4 MHz clock frequency. Accuracy: +/- 30 arcsec. The Model M58S with SSI output... [See More]
- Encoder Technology: Optical
- Resolution: 20
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 12000
from Allen-Bradley / Rockwell Automation
842E-CM Ethernet/IP Encoder - CIP Motion, Multi-turn (4096 turns), Solid shaft 10 mm with flat, M12 connector, 262,144 (18 bit) steps per revolution [See More]
- Encoder Type: Multiturn
- Counts / Revolution: 262144
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via SSI interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. From May 1st 2025, products produced in EU and Singapore have an... [See More]
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 12000
- Features: Hollow Shaft
- Absolute Encoder Output Code: Gray
from DigiKey
Rotary Encoder Optical 256 Tachometer Vertical [See More]
- Encoder Technology: Optical
- Counts / Revolution: 256
- Encoder Type: Absolute; Multiturn
- Absolute Encoder Output Code: Other
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from Encoder Products Company
The Model A36RTB (thru-bore) or A36RHB (blind hollow bore) offers a high-performance solution to your absolute feedback needs. Its innovative blue LED and reflective sensor technology deliver accurate high-resolution feedback in a compact thru-bore housing. The XXL multi-turn option adds a low power... [See More]
- Encoder Type: Absolute; Multiturn
- Resolution: 22 to ?
- Features: Hollow Shaft
from Sensata Technologies
MHK510 encoder Ø58mm with SSI interface: Robust and compact conception. Ø 15 mm blind shaft, reduction hubs available. Precision ball bearings with sealing flange. High temperatures performances –40 °C … +85 °C. Code disc made of unbreakable and durable plastic. [See More]
- Encoder Type: Absolute; Multiturn
- Operating Temperature: -40 to 185
- Rotor Inertia: 4.25E-4
- Maximum Vibration: 10
from Allen-Bradley / Rockwell Automation
842E EtherNet/IP Multi-Turn Encoders, Multi-turn (4096 turns), Hollow shaft 15 mm, M12 connector, 262,144 (18 bit) steps per revolution [See More]
- Encoder Type: Multiturn
- Counts / Revolution: 262144
- Features: Hollow Shaft
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via SSI interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From May... [See More]
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 12000
- Features: Hollow Shaft
- Diameter / Width: 1.44
from DigiKey
Rotary Encoder Optical 128 Tachometer Vertical [See More]
- Encoder Technology: Optical
- Counts / Revolution: 128
- Encoder Type: Absolute; Multiturn
- Absolute Encoder Output Code: Other
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from Encoder Products Company
The Model A36SB absolute encoder offers a high performance solution for your absolute feedback needs. It provides maintenance-free feedback thanks to its innovative battery-free and gear-free multi-turn technology. This encoder is especially suited for applications where position information must be... [See More]
- Encoder Technology: Magnetic
- Resolution: 16 to ?
- Encoder Type: Absolute; Multiturn
from Sensata Technologies
MHM5, standard encoder Ø58mm with Interbus interface: Robust and compact design. Solid shaft version Ø 06 mm, servo flange. Precision ball bearings with sealing flange. High temperatures performances –40 °C … +85 °C. Code disc made of unbreakable and durable plastic. [See More]
- Encoder Type: Absolute; Multiturn
- Operating Temperature: 32 to 140
- Rotor Inertia: 4.25E-4
- Maximum Vibration: 10
from Allen-Bradley / Rockwell Automation
842E EtherNet/IP Multi-Turn Encoders, Multi-turn (4096 turns), Solid shaft 3/8 in, M12 connector, 262,144 (18 bit) steps per revolution [See More]
- Encoder Type: Multiturn
- Counts / Revolution: 262144
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 6000
- Features: Hollow Shaft
- Accuracy: 900.00
from DigiKey
Rotary Encoder Optical 256 Tachometer Vertical [See More]
- Encoder Technology: Optical
- Counts / Revolution: 256
- Encoder Type: Absolute; Multiturn
- Absolute Encoder Output Code: Other
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from Encoder Products Company
The Model A58HB absolute encoder offers a high performance solution for your absolute feedback needs. It provides maintenance-free feedback thanks to its innovative battery-free and gear-free multi-turn technology. Available with CANopen ® or SSI communication protocol, this encoder is... [See More]
- Encoder Technology: Magnetic
- Features: Hollow Shaft
- Encoder Type: Absolute; Multiturn
- Resolution: 16 to ?
from Sensata Technologies
MXM5, standard encoder Ø58mm with Profibus interface. Robust and compact conception. Solid shaft version Ø 10 mm (06 mm available upon request). Precision ball bearings with sealing flange. High temperatures performances –40 °C … +85 °C. Code disc made of unbreakable... [See More]
- Encoder Type: Absolute; Multiturn
- Operating Temperature: -40 to 185
- Rotor Inertia: 4.25E-4
- Maximum Vibration: 10
from Allen-Bradley / Rockwell Automation
842E EtherNet/IP Multi-Turn Encoders, Multi-turn (4096 turns), Solid shaft 3/8 in with flat, M12 connector, 262,144 (18 bit) steps per revolution [See More]
- Encoder Type: Multiturn
- Counts / Revolution: 262144
from ifm efector inc.
Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]
- Encoder Technology: Magnetic
- Features: Hollow Shaft
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 6000
from DigiKey
Rotary Encoder Magnetic 64 Tachometer Vertical [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 64
- Encoder Type: Absolute; Multiturn
- Absolute Encoder Output Code: Other
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from Encoder Products Company
The Model A58HE is an EtherCAT ®, EtherNet/IP ™, or PROFINET ®-ready, multi-turn absolute encoder designed for heavy duty industrial applications. It is particularly suited to applications where Ethernet-based connectivity is required, and the encoder must retain position information... [See More]
- Encoder Type: Absolute; Multiturn
- Diameter / Width: 2.28
- Resolution: 16 to ?
- Output Signal: Ethernet
from Sensata Technologies
58mm encoder, extra-flat. Ø 6 & Ø 10 mm solid shaft version. Robustness and excellent resistance to shocks / vibrations. High protection levwel IP65. High performances in temperature –20 °C to 85 ° (-30 °C option). Universal power supply from 5 to 30 Vdc. High... [See More]
- Encoder Type: Absolute; Multiturn
- Rotor Inertia: 1.42E-4
- Shaft Speed: 6000
- Operating Temperature: -4 to 185
from Allen-Bradley / Rockwell Automation
842E EtherNet/IP Multi-Turn Encoders, Multi-turn (4096 turns), Solid shaft 10 mm, M12 connector, 262,144 (18 bit) steps per revolution [See More]
- Encoder Type: Multiturn
- Counts / Revolution: 262144
from ifm efector inc.
Absolute position traceability even when unpowered. Diagnostic information on temperature, bearing operating time, etc. for real-time maintenance planning. Freely programmable total resolution up to 31 bits. Programmable digital switching input/output. High shock and vibration resistance. [See More]
- Encoder Type: Absolute; Multiturn
- Accuracy: 360.00
- Features: Hollow Shaft
- Diameter / Width: 1.42
from DigiKey
Rotary Encoder Magnetic 512 Tachometer Vertical [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 512
- Encoder Type: Absolute; Multiturn
- Absolute Encoder Output Code: Other
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from Encoder Products Company
The Model A58SB Absolute Encoder offers a high performance solution for your absolute feedback needs. It provides maintenance-free feedback thanks to its innovative battery-free and gear-free multi-turn technology. This encoder is especially suited for applications where position information must be... [See More]
- Encoder Technology: Magnetic
- Resolution: 16 to ?
- Encoder Type: Absolute; Multiturn
- Diameter / Width: 2.28
from Sensata Technologies
Solid shaft Ø 6 and Ø 10 mm,. Robustness and excellent resistance to shocks / vibrations,. High protection level IP65, IP67 option with a sealing flange,. High performances in temperature –20 °C to +85 °C,. Parallel output, PNP or NPN,. Universal electronic circuits from 11... [See More]
- Encoder Type: Absolute; Multiturn
- Rotor Inertia: 1.42E-4
- Shaft Speed: 6000
- Operating Temperature: -4 to 185
from Allen-Bradley / Rockwell Automation
842E EtherNet/IP Multi-Turn Encoders, Multi-turn (4096 turns), Solid shaft 10 mm with flat, M12 connector, 262,144 (18 bit) steps per revolution [See More]
- Encoder Type: Multiturn
- Counts / Revolution: 262144
from ifm efector inc.
Absolute position traceability even when unpowered. Diagnostic information on temperature, bearing operating time, etc. for real-time maintenance planning. Freely programmable total resolution up to 31 bits. Programmable digital switching input/output. High shock and vibration resistance. [See More]
- Encoder Technology: Magnetic
- Features: Hollow Shaft
- Encoder Type: Absolute; Multiturn
- Accuracy: 360.00
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from Encoder Products Company
The Model A58SBS Absolute Encoder offers a high-performance solution for your absolute feedback needs. It provides maintenance-free feedback thanks to its innovative battery-free and gear-free multi-turn technology. This encoder is especially suited for applications where position information must... [See More]
- Encoder Technology: Magnetic
- Resolution: 16 to ?
- Encoder Type: Absolute; Multiturn
- Diameter / Width: 2.28
from Sensata Technologies
Solid shaft Ø 6 and Ø 10 mm. Extra-flat encoder – 58mm housing. Robustness and excellent resistance to shocks / vibrations. High protection level IP65. High performances in temperature –20 °C to +85 °C. 5 to 30 Vdc power supply. Standard resolution : 8192 points per... [See More]
- Encoder Type: Absolute; Multiturn
- Rotor Inertia: 1.42E-4
- Shaft Speed: 6000
- Operating Temperature: -4 to 185
from Allen-Bradley / Rockwell Automation
842E EtherNet/IP Multi-Turn Encoders, Single-turn (1 turn), Hollow shaft 14 mm, M12 connector, 262,144 (18 bit) steps per revolution [See More]
- Encoder Type: Multiturn
- Counts / Revolution: 262144
- Features: Hollow Shaft
from ifm efector inc.
Absolute position traceability even when unpowered. Diagnostic information on temperature, bearing operating time, etc. for real-time maintenance planning. Freely programmable total resolution up to 31 bits. Programmable digital switching input/output. High shock and vibration resistance. [See More]
- Encoder Type: Absolute; Multiturn
- Accuracy: 360.00
- Features: Hollow Shaft
- Diameter / Width: 2.28
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from Encoder Products Company
The Model A58HE is an EtherCAT ®, EtherNet/IP ™, or PROFINET ®-ready, multi-turn absolute encoder designed for heavy duty industrial applications. It is particularly suited to applications that require Ethernet-based connectivity, and where the encoder must retain position... [See More]
- Encoder Type: Absolute; Multiturn
- Diameter / Width: 2.28
- Resolution: 16 to ?
- Output Signal: Ethernet
from Sensata Technologies
Solid shaft Ø 6 and Ø 10 mm. Robustness and excellent resistance to shocks / vibrations. High protection level IP65, IP67 option with a sealing flange. High performances in temperature –20 °C to +85 °C. Isolated SSI interface, clock from 100 to 500 kHz. Universal electronic... [See More]
- Encoder Type: Absolute; Multiturn
- Rotor Inertia: 1.42E-4
- Shaft Speed: 6000
- Operating Temperature: 68 to 185
from Allen-Bradley / Rockwell Automation
HPK-Series, 460 V, 1500 RPM, Multi-turn High Resolution Encoder (absolute feedback), Inline Blower, F3 Junction Box (no brake only), Feedback - Right Angle, 180 Â ° Rotatable, No Brake, IEC Metric, Free Mounting Holes (Type FF), Foot Mount Only/Keyed Shaft [See More]
- Encoder Type: Absolute; Multiturn
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via PROFIBUS interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]
- Encoder Type: Absolute; Multiturn
- Diameter / Width: 2.28
- Shaft Speed: 12000
- Absolute Encoder Output Code: Binary
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from Sensata Technologies
PHU9, the new generation of CANopen absolute multi-turn encoders. 90mm encoder, extra-flat. Ø30mm through shaft version, reduction hubs available. Robustness and excellent resistance to shocks / vibrations. High protection level IP65. High performances in temperature –20 °C to 80... [See More]
- Encoder Type: Absolute; Multiturn
- Rotor Inertia: 0.0078
- Shaft Speed: 3000
- Operating Temperature: -4 to 176
from Allen-Bradley / Rockwell Automation
Absolute Multi-Turn Optical Encoder, (4096 Counts Per Revolution, 4096 Revolutions) [See More]
- Encoder Technology: Optical
- Counts / Revolution: 4096
- Encoder Type: Absolute; Multiturn
- Absolute Encoder Output Code: Gray
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via PROFIBUS interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]
- Encoder Type: Absolute; Multiturn
- Diameter / Width: 2.28
- Shaft Speed: 12000
- Absolute Encoder Output Code: Binary
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from Sensata Technologies
Profibus encoder - Ø30mm through shaft version. PEEK or aluminum reduction hubs available : 10 to 28mm. Robustness and excellent resistance to shocks / vibrations. Double or triple mounting possibility (incremental – tacho or absolute interfaces). High protection level IP65. High... [See More]
- Encoder Type: Absolute; Multiturn
- Rotor Inertia: 0.0078
- Shaft Speed: 3000
- Operating Temperature: -4 to 185
from Allen-Bradley / Rockwell Automation
843ES CIP Safety Encoders, Multi-turn (4096 turns), Hollow shaft 1/2 in, M12 connector, 32,768 (15 bit) safety and 262,144 (18 bit) standard steps per revolution, 63 mm diameter flange with stator coupling [See More]
- Encoder Type: Absolute; Multiturn
- Features: Hollow Shaft
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via PROFINET interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]
- Encoder Type: Absolute; Multiturn
- Accuracy: 158.04
- Shaft Speed: 3000
- Diameter / Width: 2.28
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from Sensata Technologies
Sensata-BEI Sensors' TCW4 sensors provide absolute multi-turn measurement with analog outputs in an over-molded, two-part modular design that offers flexibility and protection from the environment. [See More]
- Encoder Technology: Magnetic
- Output Signal: Voltage; Current
- Encoder Type: Absolute; Multiturn
- Operating Temperature: -4 to 185
from Allen-Bradley / Rockwell Automation
Absolute Multi-Turn Optical Encoder, (4096 Counts Per Revolution, 4096 Revolutions) [See More]
- Encoder Technology: Optical
- Counts / Revolution: 4096
- Encoder Type: Absolute; Multiturn
- Absolute Encoder Output Code: Gray
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]
- Encoder Type: Absolute; Multiturn
- Diameter / Width: 2.28
- Shaft Speed: 6000
- Absolute Encoder Output Code: Binary
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from Sensata Technologies
THK4 is a Ø36mm multiturn encoder with CANopen interface : Compact and robust design. Blind shaft Ø 6 mm version. Precision sealed bearings. High temperature performance –30 °C to 70 °C. Hall effect technology. Multiturn encoding based on magnetic pulse counter. No... [See More]
- Encoder Type: Absolute; Multiturn
- Rotor Inertia: 4.25E-4
- Shaft Speed: 12000
- Operating Temperature: -22 to 158
from Allen-Bradley / Rockwell Automation
Absolute Multi-Turn Optical Encoder, (2048 Counts Per Revolution, 8192 Revolutions) [See More]
- Encoder Technology: Optical
- Counts / Revolution: 2048
- Encoder Type: Absolute; Multiturn
- Absolute Encoder Output Code: Gray
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]
- Encoder Type: Absolute; Multiturn
- Diameter / Width: 2.28
- Shaft Speed: 6000
- Absolute Encoder Output Code: Binary
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from Allen-Bradley / Rockwell Automation
842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 15 mm blind hollow shaft, 5...12V DC, MS 10-pin Connector [See More]
- Encoder Type: Multiturn
- Features: Hollow Shaft
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via SSI interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. From May 1st 2025, products produced in EU and Singapore have an... [See More]
- Encoder Type: Absolute; Multiturn
- Diameter / Width: 1.44
- Shaft Speed: 12000
- Absolute Encoder Output Code: Gray
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Hollow Shaft; Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from Allen-Bradley / Rockwell Automation
842HR Sine Cosine/Serial EncoderMulti-turn (4096 turns), Hub shaft, 15 mm blind hollow shaft, 7...12V DC, MS 10-pin Connector [See More]
- Encoder Type: Multiturn
- Features: Hollow Shaft
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via SSI interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From May... [See More]
- Encoder Type: Absolute; Multiturn
- Diameter / Width: 1.44
- Shaft Speed: 12000
- Absolute Encoder Output Code: Gray
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Hollow Shaft; Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from ifm efector inc.
Absolute position traceability even when unpowered. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]
- Encoder Type: Absolute; Multiturn
- Accuracy: 288.00
- Shaft Speed: 6000
- Diameter / Width: 1.44
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Hollow Shaft; Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from ifm efector inc.
Absolute position traceability even when unpowered. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU... [See More]
- Encoder Type: Absolute; Multiturn
- Accuracy: 288.00
- Shaft Speed: 6000
- Diameter / Width: 1.44
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Hollow Shaft; Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from ifm efector inc.
Direct output of the values via CANopen interface. High shock and vibration resistance. Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Encoder Type: Absolute; Multiturn
- Accuracy: 288.00
- Shaft Speed: 6000
- Diameter / Width: 1.44
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Hollow Shaft; Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from ifm efector inc.
Absolute position traceability even when unpowered. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU... [See More]
- Encoder Type: Absolute; Multiturn
- Accuracy: 288.00
- Shaft Speed: 6000
- Diameter / Width: 1.45
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Hollow Shaft; Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from ifm efector inc.
Absolute position traceability even when unpowered. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU... [See More]
- Encoder Type: Absolute; Multiturn
- Accuracy: 288.00
- Shaft Speed: 12000
- Diameter / Width: 2.28
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Hollow Shaft; Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from ifm efector inc.
Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]
- Encoder Technology: Magnetic
- Shaft Speed: 6000
- Encoder Type: Absolute; Multiturn
- Diameter / Width: 2.28
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Hollow Shaft; Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from ifm efector inc.
High protection rating for the food and beverage industry. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Encoder Type: Absolute; Multiturn
- Accuracy: 288.00
- Shaft Speed: 6000
- Diameter / Width: 1.65
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Hollow Shaft; Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from ifm efector inc.
Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]
- Encoder Technology: Magnetic
- Shaft Speed: 6000
- Encoder Type: Absolute; Multiturn
- Diameter / Width: 2.28
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Hollow Shaft; Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from ifm efector inc.
Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]
- Encoder Technology: Magnetic
- Shaft Speed: 6000
- Encoder Type: Absolute; Multiturn
- Diameter / Width: 2.28
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Encoder Technology: Optical; Mechanical
- Features: Hollow Shaft; Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from Baumer Ltd.
ndash; –Encoder with cable-pull. – –Magnetic sensing. – –Resolution: 12 bit. – –Interface analog 0...10 V / 0.5 …4.5 V / 4...20 mA. – –Measuring range 2300 mm or 5000 mm. – –Removable cabs for water outlet. –... [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12 to 16
from Broadcom Inc.
Avago's AEAT-84AD enhances the functionality of the AEAS-7000 singleturn module by providing multiturn capabilities and eliminates the need for alignment (via its Plug &Play feature). Notably, its ability to operate up to 125C enables applications in harsher operating environment. Avago's... [See More]
- Encoder Technology: Optical
- Resolution: 12
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 12000
from Leine & Linde AB
Short description: > > PROFINET output. > > IP 67 at housing,. IP 66 at shaft inlet. > > Support encoder profile. 3.162. > > Robust enclosure for. harsh environments. > > Shock and vibration. protected. > > Stainless steel options. available on request [See More]
- Encoder Technology: Mechanical
- Resolution: 25
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 6000
from Hymark/Kentucky Gauge
DESCRIPTION. Compact programmable encoder. Multiturn version up to 14 bit. SSI or Bit parallel output. Solid or blind hollow shaft. Teach-in function [See More]
- Encoder Type: Absolute; Multiturn
- Counts / Revolution: 262144
- Features: Hollow Shaft; Programmable
- Shaft Speed: 12000
from BEI Sensors
The HMT25 geared multi-turn encoder provides absolute position information over multiple turns of the input shaft. It keeps track of the exact position even during periods of power loss without the need for a battery backup. The HMT25 series is capable of outputs up to 4096 counts per turn and can... [See More]
- Encoder Technology: Optical
- Resolution: 12
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 6000
from Radwell International
MULTICORE REMOTE CONTROL, 300M, BACKLIT LCD DISPLAY, DIGITAL ROTARY ENCODERS, MULTI-FORMAT OUTS, EXTENSIVE INTERCOM SYSTEM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Encoder Type: Multiturn
from Carlen Controls, Inc.
GENERAL. The maximum resolution per turn is 13 bits (8192 positions) at 8192 turns, standard coding for the output is Natural Binary or Gray Code. A reset input is provided to electronically set the position of zero. Information is formatted as serial (RS-232, RS-422, RS-485 or SSI) or as a parallel... [See More]
- Encoder Type: Absolute; Multiturn
- Rotor Inertia: 0.0219
- Shaft Speed: 1500
- Output Signal: Serial; Parallel
from B&Plus USA, Inc.
MXS-36 Series. High-resolution Multiple-rotation Absolute Encoder (64 Rotations Max) [See More]
- Encoder Technology: Mechanical
- Resolution: 128 to 1024
- Encoder Type: Absolute; Multiturn
- Diameter / Width: 1.81
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Encoder Type: Absolute; Multiturn
- Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
from Baumer Ltd.
ndash; –Encoder with cable-pull. – –Magnetic sensing. – –Resolution: 12 bit. – –Interface analog 0...10 V / 0.5 …4.5 V / 4...20 mA. – –Measuring range 5000 mm or 7500 mm. – –Removable cabs for water outlet. –... [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Type: Absolute; Multiturn
- Resolution: 12 to 16
from Broadcom Inc.
The AEAT-84AD provides all functions as an optoelectronicmechanical unit in order to implement, with single turn absolute encoder, an absolute multi-turn encoder with a combined capacity of up to 30 bits at extended temperature. The unit consists of an IR-LED circuit board, a phototransistor (PT)... [See More]
- Encoder Technology: Optical
- Resolution: 14
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 12000
from Hymark/Kentucky Gauge
EM58 series: general purpose, multi turn. HS58 series: high accuracy, single turn. HM58 series: high resolution, multi turn. Fast and precise optical sensing. Position and velocity output. Integrated web server for parameter setup. Status information & LED diagnostics [See More]
- Encoder Technology: Optical
- Shaft Speed: 6000
- Encoder Type: Absolute; Multiturn
- Count Rate: 150
from Radwell International
MOTION CONTROL, 1-STAGE, 091:1, ENDAT 2.1 ABSOLUTE ENCODER, MULTI-TURN, 560 VDC / 460 VAC, KTY, WITH BREAK, STANDARD BACKLASH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Encoder Type: Absolute; Multiturn
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Encoder Type: Absolute; Multiturn
- Output Signal: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
from Hymark/Kentucky Gauge
EM58 series: general purpose, multi turn. HS58 series: high accuracy, single turn. HM58 series: high resolution, multi turn. Fast and precise optical sensing. Position and velocity output. Integrated web server for parameter setup. Status information & LED diagnostics [See More]
- Encoder Technology: Optical
- Shaft Speed: 6000
- Encoder Type: Absolute; Multiturn
- Count Rate: 150
from Radwell International
ENCODER, HIPERFACE DSL, 36 MM, MULTITURN, 20 X 12 BIT RESOLUTION, (1084234). FREE 2 YEAR RADWELL WARRANTY [See More]
- Encoder Type: Multiturn
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Encoder Type: Absolute; Multiturn
- Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
from Hymark/Kentucky Gauge
EM58 series: general purpose, multi turn. HS58 series: high accuracy, single turn. HM58 series: high resolution, multi turn. Fast and precise optical sensing. Position and velocity output. Integrated web server for parameter setup. Status information & LED diagnostics [See More]
- Encoder Technology: Optical
- Shaft Speed: 6000
- Encoder Type: Absolute; Multiturn
- Count Rate: 150
from Radwell International
MULTITURN ABSOLUTE ENCODER, 40N AXIAL SHAFT LOAD, 110N RADIAL SHAFT LOAD, 10-30VDC, 2.5W, <1000 MS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Encoder Type: Absolute; Multiturn
from TR Electronic
The 110mm series, you will have a real multi-turn encoder which gives you an actual position value without any battery or counter. With inlays you can decrease the diameter of the hollow shaft. A torque support with an adjustable ball, joint bar or a spring secures against rotation. For industrial... [See More]
- Encoder Type: Absolute; Multiturn
- Output Signal: Serial Synchronous Interface
- Features: Hollow Shaft; Programmable
from Hymark/Kentucky Gauge
Miniature optical multi turn encoder. Resolution up to 524288 cpr (19 bit) x 4096 turns (12 bit). High degree of protection, IP67. Cable output or M12 inline plug [See More]
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 6000
- Counts / Revolution: 524288
- Count Rate: 100
from Radwell International
ABSOLUTE VALUE ENCODER 6FX2001-5FS24 MULTITURN 25 BIT WITH SSI, OPERAT. VOLT. 10-30 V SYNCHROFLANGE SHAFT 6MM RADIAL FLANGE SOCKET. FREE 2 YEAR RADWELL WARRANTY [See More]
- Encoder Type: Absolute; Multiturn
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Encoder Type: Absolute; Multiturn
- Output Signal: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Hollow Shaft; Programmable
from Hymark/Kentucky Gauge
DESCRIPTION. Compact optical single turn encoder. Size 58 mm. Servo or clamp flange. Solid shaft or hollow shaft version. Resolution up to 8192 cpr. High degree of protection, IP67 [See More]
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 12000
- Counts / Revolution: 16384
- Diameter / Width: 2.28
from Radwell International
DECODER / ENCODER / MULTIPLEXER / DEMULTIPLEXER LOGIC IC; LOGIC TYPE:LINE SELECTOR/MULTIPLEXER; LOGIC FAMILY:ACT; LOGIC BASE NUMBER:74157; NO. OF OUTP. FREE 2 YEAR RADWELL WARRANTY [See More]
- Encoder Type: Multiturn
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Encoder Type: Absolute; Multiturn
- Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute multiturn. Analogue range setting by bush buttons. Solid/blind hollow shaft [See More]
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 12000
- Features: Hollow Shaft
- Accuracy: 144.00
from Radwell International
(1033696) 60MM MULTITURN 10-32VDC SSI GRAY ABSOLUTE ENCODER,ATM60-A1K0-K02 ENCODER, ATM60-A1K0-K02 ABSOLU. FREE 2 YEAR RADWELL WARRANTY [See More]
- Encoder Type: Absolute; Multiturn
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Encoder Type: Absolute; Multiturn
- Output Signal: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
from Hymark/Kentucky Gauge
Compact & flat multi-turn encoder. Resolution up to 8192 counts/rev. x 4096 rev. Radial M23 connector output. · AM9: solid shaft version. · AMC9: through hollow shaft version [See More]
- Encoder Technology: Optical
- Diameter / Width: 3.46
- Encoder Type: Absolute; Multiturn
- Operating Temperature: -13 to 185
from Radwell International
(1030006) 60MM MULTITURN 10-32VDC SSI GRAY ABSOLUTE ENCODER,ATM60-A1K12X12 ENCODER, ATM60-A1K12X12 ABSOLU. FREE 2 YEAR RADWELL WARRANTY [See More]
- Encoder Type: Absolute; Multiturn
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Encoder Type: Absolute; Multiturn
- Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
from Hymark/Kentucky Gauge
Compact encoder with ø20 mm hollow shaft. Single turn up to 8192 cpr. True multi turn (without battery backup). Cable and connector output. Rugged design with IP67 protection and fixing clamp [See More]
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 9000 to 12000
- Features: Hollow Shaft
- Count Rate: 10
from Radwell International
IC CHIP ENCODER MULTIPLEXER 16DIP. FREE 2 YEAR RADWELL WARRANTY [See More]
- Encoder Type: Multiturn
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Encoder Type: Absolute; Multiturn
- Output Signal: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
from Hymark/Kentucky Gauge
DESCRIPTION. Heavy-duty fieldbus encoder. Single and multiturn version. Velocity output, roundloop function. For harsh environment such as steel mills, mobile equipment, construction machinery. Stainless steel housing available on request. ATEX cat. 3 certification for zones 2, 22 [See More]
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 6000
- Resolution: 13
- Count Rate: 150
from Radwell International
IC, MULTIPLEXER, PRIORITY ENCODER, 16-DIP, 4 OUTPUTS, 16 PINS, SUPPLY VOLTAGE: 2V ~ 6V, 74HC SERIES, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Encoder Type: Multiturn
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Encoder Type: Absolute; Multiturn
- Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute multiturn encoders. CANopen interface. Solid shaft or blind hollow shaft [See More]
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 6000
- Counts / Revolution: 8192
- Count Rate: 100
from Radwell International
SERVO DRIVE, HCS SERIES, INDRADRIVE SYSTEM, FEEDING POWER SUPPLY, AIR COOLING, INTERNAL, 13 A, IP20, 110-230 VAC, 50/60 HZ, 3-PHASE, MULTI-ENCODER INTERFACE, (R911328426), **IF BUYING FACTORY NEW FIRMWARE MUST BE PURCHASED SEPARATELY**. FREE 2 YEAR RADWELL WARRANTY [See More]
- Encoder Type: Multiturn
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Encoder Type: Absolute; Multiturn
- Output Signal: Parallel
- Features: Programmable
from Hymark/Kentucky Gauge
DESCRIPTION. Multiturn EtherCAT encoders. Fast and precise optical sensing. Resistant against magnetic fields [See More]
- Encoder Technology: Optical
- Features: Hollow Shaft
- Encoder Type: Absolute; Multiturn
- Resolution: 14
from Radwell International
SERVO DRIVE, INDRADRIVE CS, 8 AMP MAX, IP20, BASIC UNIVERSAL W/MULTI-ETHERNET, MULTI-ENCODER INTERFACE, 3 PHASE, 200-500V MAINS, SIZE 1, (HCS01.1E-W0008-A-03-B-ET-EC-NN-NN-NN-FW). FREE 2 YEAR RADWELL WARRANTY [See More]
- Encoder Type: Multiturn
from Hymark/Kentucky Gauge
DESCRIPTION. High performance multiturn encoder. CANopen, CANopen LIFT, Profibus-DP, DeviceNet interface. Solid shaft or blind hollow shaft [See More]
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 6000
- Counts / Revolution: 65536
- Count Rate: 150
from Radwell International
DC STEPPER MOTOR, INTEGRATED, 23 FRAME, ETHERNET/IP, 240 TORQUE, ABSOLUTE MULTI-TURN ENCODER 2,048 COUNTS/TURN, M12 CONNECTORS, SHAFT SEAL, NETWORK: (2) 4 PIN FEMALE D-TYPE, POWER: (1) 5 PIN MALE A-TYPE, IP64 RATING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Encoder Type: Absolute; Multiturn
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute multiturn encoders. Profibus-DP interface. Solid shaft or blind hollow shaft [See More]
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 6000
- Counts / Revolution: 8192
- Count Rate: 100
from Hymark/Kentucky Gauge
Single & multi turn Profinet encoders. Fast and precise optical sensing. Encoder profile PNO No 3.162 V4.1. Dynamically assigned IP address via DCP [See More]
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 6000
- Counts / Revolution: 65536
- Diameter / Width: 2.28
from Hymark/Kentucky Gauge
Programmable analogue output. 0-5V, 0-10V, -5/+5V, -10/+10V, 4-20mA, 0-20mA, 0-24mA. Multiturn up to 16384 rev. Programmable overrun mode. RS232 for parameter set-up [See More]
- Encoder Type: Absolute; Multiturn
- Counts / Revolution: 4096
- Features: Programmable
- Shaft Speed: 12000
from Hymark/Kentucky Gauge
DESCRIPTION. Compact optical multiturn encoder. Resolution up to 8192 cpr and 16384 turns. Solid shaft or hollow shaft. High degree of protection, IP67 [See More]
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 12000
- Counts / Revolution: 16384
- Diameter / Width: 2.28
from Hymark/Kentucky Gauge
Standard absolute multi-turn encoder. Resolution up to 30 bit (65535 CPR x 16384 rev.). Robust housing. Cable and connector output. AM58: servo flange. AM58S: clamp style flange. Blind hollow shaft up to 15mm. Different fixing possibilities: AMC58: standard version with movable antirot. pin (M3... [See More]
- Encoder Technology: Optical
- Shaft Speed: 6000
- Encoder Type: Absolute; Multiturn
- Rotor Inertia: 0.0011
from Hymark/Kentucky Gauge
DESCRIPTION. High resolution multiturn encoder. Servo or clamp flange. Solid or hollow shaft version. Resolution up to 16 + 14 bit. Additional incremental track, 2048 PPR sin/cos. For motor feedback applications [See More]
- Encoder Technology: Optical
- Shaft Speed: 6000
- Encoder Type: Absolute; Multiturn
- Rotor Inertia: 0.0013
from Hymark/Kentucky Gauge
DESCRIPTION. High resolution multiturn encoder. Servo or clamp flange. Solid or hollow shaft version. Resolution up to 16 + 14 bit. Additional incremental track, 2048 PPR sin/cos. For motor feedback applications [See More]
- Encoder Technology: Optical
- Shaft Speed: 6000
- Encoder Type: Absolute; Multiturn
- Rotor Inertia: 0.0013
from Hymark/Kentucky Gauge
Compact design, through hollow shaft. Industrial & feedback applications. Single turn version up to 18 bit. Multi turn version, 16 x 12 bit. Incremental resolution up to 8192 PPR or 2048 sin/cos [See More]
- Encoder Type: Absolute; Multiturn
- Counts / Revolution: 65536
- Features: Hollow Shaft
- Shaft Speed: 6000
from Hymark/Kentucky Gauge
Absolute multi-turn magnetic encoder. Very compact and robust housing. Outside diameter 36mm. Resolution up to 4096 counts/rev and up to 32768 rev, SSI interface. Zero setting and counting direction function. Axial cable output. · MM36: solid shaft version. · MMC36: blind hollow shaft... [See More]
- Encoder Technology: Magnetic
- Shaft Speed: 12000
- Encoder Type: Absolute; Multiturn
- Rotor Inertia: 2.83E-4
from Hymark/Kentucky Gauge
Magnetic sensing. Absolute single-turn encoder. Resolution 4096 counts/rev, SSI interface. Axial cable output. Protection up to IP67. · MS36: solid shaft version. · MSC36: blind hollow shaft version, 6mm [See More]
- Encoder Technology: Magnetic
- Shaft Speed: 12000
- Encoder Type: Absolute; Multiturn
- Rotor Inertia: 2.83E-4
from Hymark/Kentucky Gauge
Single & multi turn Powerlink encoders. Fast and precise optical sensing. Resistant against magnetic fields. 100 Mbit/s half duplex operation. Integrated hub. EM58 series general purpose encoder;. HS/HM58 for high-end applications. M12 connections. Integrated Dip-switches for node setting [See More]
- Encoder Technology: Optical
- Features: Hollow Shaft (optional feature)
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 6000