Parallel Rotary Encoders
from Gurley Precision Instruments
The Model A23S with SSI output is a heavy-duty absolute rotary encoder with opto-electronic technology and standard SSI (RS422/RS485) interface. It is available as a single-turn encoder with up to 16 bits of resolution (65,536 steps per revolution), or as a multi-turn with a range of 2 (16,384)... [See More]
- Output Signal: Parallel; Serial Synchronous Interface
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Features: Programmable
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Parallel; Bit Parallel preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 10
from Gurley Precision Instruments
The Model 9710 is a versatile rotary incremental encoder. Its modular construction provides friction-free operation, and the wide selection of disc sizes affords the design engineer great flexibility. [See More]
- Output Signal: Parallel
- Encoder Type: Absolute; Modular Kit
- Encoder Technology: Optical
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Parallel; Bit Parallel preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 10
from Gurley Precision Instruments
The V860H is a high-performance optical encoder that utilizes unique Virtual Absolute technology to combine the opto-mechanical simplicity and ruggedness of an incremental encoder with the system reliability and interfacing ease of an absolute encoder. [See More]
- Output Signal: Parallel
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Parallel; Bit Parallel preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 10
from Gurley Precision Instruments
Up to 19-bit resolution (524,288 words/rev), Unique built-in test functions, Byte-wide multiplexed natural binary output, Solid shaft or blind hollow shaft versions, IP61 sealing, two accuracy grades [See More]
- Output Signal: Parallel
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft (optional feature)
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Parallel; Bit Parallel preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 10
from Gurley Precision Instruments
The Series Vx35H combines the opto-mechanical simplicity and ruggedness of an incremental encoder with the system reliability and interfacing ease of an absolute encoder. Utilizing Gurley's unique Virtual Absolute technology, the Vx35H is less expensive and more reliable than any conventional... [See More]
- Output Signal: Parallel
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Parallel; Bit Parallel preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Parallel; Bit Parallel preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Parallel; Bit Parallel preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Parallel; Bit Parallel preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Parallel; Bit Parallel preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 10
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Parallel; Bit Parallel preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 10
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Output Signal: Parallel; Bit Parallel preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 10
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Output Signal: Parallel; Bit Parallel preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 10
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Parallel; Bit Parallel preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 10
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Parallel; Bit Parallel preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 10
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Parallel; Bit Parallel preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 10
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Parallel; Bit Parallel preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 10
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: Bit Parallel preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Parallel; Bit Parallel preset
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical; Mechanical
- Resolution: 8
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Parallel; Bit Parallel preset
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical; Mechanical
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: Bit Parallel preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Parallel; Bit Parallel preset
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical; Mechanical
- Resolution: 8
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: Bit Parallel preset interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Parallel; Bit Parallel preset
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical; Mechanical
- Resolution: 8
from Leine & Linde AB
Short description: > > 13 bit Parallel output. > > Binary or Gray coded. > > 5 Vdc or 9...36 Vdc. > > IP 67 at housing,. IP 66 at shaft inlet. > > Robust housing for harsh. environment. > > Shock and vibration. protected [See More]
- Output Signal: Parallel
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Features: Hollow Shaft
from Dynapar Corp.
Up to 14 Bit of Singleturn and 12 Bits of True Multiturn Absolute Positioning. Onboard Diagnostics. Parallel Interface [See More]
- Output Signal: Parallel
- Encoder Type: Absolute; Multiturn (optional feature)
- Encoder Technology: Optical
- Features: Hollow Shaft (optional feature)
from Hymark/Kentucky Gauge
DESCRIPTION. Compact programmable encoder. Multiturn version up to 14 bit. SSI or Bit parallel output. Solid or blind hollow shaft. Teach-in function [See More]
- Output Signal: Parallel; Serial Synchronous Interface
- Features: Hollow Shaft; Programmable
- Encoder Type: Absolute; Multiturn
- Counts / Revolution: 262144
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Absolute; Multiturn
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Parallel
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from Carlen Controls, Inc.
GENERAL. The maximum resolution per turn is 13 bits (8192 positions) at 8192 turns, standard coding for the output is Natural Binary or Gray Code. A reset input is provided to electronically set the position of zero. Information is formatted as serial (RS-232, RS-422, RS-485 or SSI) or as a parallel... [See More]
- Output Signal: Serial; Parallel
- Shaft Speed: 1500
- Encoder Type: Absolute; Multiturn
- Rotor Inertia: 0.0219
from BEI Sensors
An absolute optical rotary encoder provides a unique binary word for each position. Single-turn encoders are ideal for motion control applications where the position-sensing device moves at a slow rate under one rotation or is inactive for long periods of time. Absolute encoders excel in situations... [See More]
- Output Signal: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from Leine & Linde AB
Absolute singleturn encoders. 10 bit. Binary or Gray-code possible with. Excess-code. Hold-function. Change of counting direction via. input signal. Parallel output. 9...30 Vdc / 5 Vdc [See More]
- Output Signal: Parallel
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Resolution: 10
from Hymark/Kentucky Gauge
Compact & robust absolute encoders. Resolution up to 12 bit. SSI, Bit parallel & analogue. IP65 protection. Tool turret version with LED for zero position [See More]
- Output Signal: Voltage; Current; Parallel; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Resolution: 4096
from TR Electronic
65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be solved directly from the 65mm Rotary Encoder. Machine parts are controlled via cams signal directly from the... [See More]
- Output Signal: Parallel; Serial Synchronous Interface; Interbus; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Absolute
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Parallel
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Resolution: 9
from BEI Sensors
The HMT25 geared multi-turn encoder provides absolute position information over multiple turns of the input shaft. It keeps track of the exact position even during periods of power loss without the need for a battery backup. The HMT25 series is capable of outputs up to 4096 counts per turn and can... [See More]
- Output Signal: Parallel
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Resolution: 12
from Hymark/Kentucky Gauge
DESCRIPTION. US standard optical encoders. Robust die-cast housing. M23 and MIL connector. Singleturn up to 18 bit (262144 cpr) and multiturn up to 16x14 bit (65536 x 16384). High degree of protection. IP66 BCD output code on request [See More]
- Output Signal: Parallel; Serial Synchronous Interface; NPN
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Absolute; Multiturn
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Parallel
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Resolution: 12
from BEI Sensors
The H40 is an ultra heavy duty encoder whose internal structure is totally isolated from severe shock and shaft loading conditions. The optics and electronics are supported in shock absorbing material within the heavy cast outer housing. The encoder shaft is flexibly coupled to the high load... [See More]
- Output Signal: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Absolute; Multiturn
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Parallel
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Resolution: 9
from BEI Sensors
The H25 is the flagship of the BEI Industrial Encoders product line. It was designed from the ground up for the industrial marketplace. The H25 offers features such as EMI shielding, 40 lb. ABEC 7 bearings, matched thermal coefficients on critical components, and custom high-efficiency optics. The... [See More]
- Output Signal: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from TR Electronic
65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be solved directly from the 65mm Rotary Encoder. Machine parts are controlled via cams signal directly from the... [See More]
- Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Absolute
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Parallel
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Resolution: 12
from BEI Sensors
The HS35 combines the rugged, heavy duty features usually associated with shafted encoders into a hollow shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13 and IP65 environmental ratings, a rugged metal housing, and a sealed connector or cable gland. The HS35 accommodates... [See More]
- Output Signal: Parallel
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from TR Electronic
Absolute Encoder COK 58mm Integrated Coupling [See More]
- Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Absolute
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Parallel
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Resolution: 9
from BEI Sensors
The M58 is a rugged industrial grade metric incremental encoder providing a unique combination of performance and flexibility. The M58 features a wide range of resolutions, up to 80,000 cycles per turn. The robust design of the M58 provides it with excellent resistance to shock and vibration. IP65... [See More]
- Output Signal: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 256 to 80000
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Absolute; Multiturn
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Parallel
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Resolution: 12
from BEI Sensors
The 200mm CHML encoder has been designed for special heavy duty applications; glass mill, steel mill, locks [See More]
- Output Signal: Parallel
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Absolute; Multiturn
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Parallel
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 10
from BEI Sensors
Delivering pulses, PULSATEXTM encoders are available with a 12mm solid shaft or a 30mm hollow through shaft. Certified EEx d IIC T6, they have been developped for category 2 applications: zone 1 (gas) and 21 (dust). [See More]
- Output Signal: Parallel
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Counts / Revolution: 10000
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Output Signal: Parallel
- Features: Programmable
- Encoder Type: Absolute; Multiturn
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Parallel
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 10
from BEI Sensors
Delivering pulses, PULSATEXTM encoders are available with a 12mm solid shaft or a 30mm hollow through shaft. Certified EEx d IIC T6, they have been developped for category 2 applications: zone 1 (gas) and 21 (dust). [See More]
- Output Signal: Parallel
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Features: Hollow Shaft
from TR Electronic
65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be solved directly from the 65mm Rotary Encoder. Machine parts are controlled via cams signal directly from the... [See More]
- Output Signal: Parallel; Serial Synchronous Interface; Interbus; DeviceNet; CANopen
- Features: Programmable
- Encoder Type: Absolute
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Parallel
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from TR Electronic
65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be solved directly from the 65mm Rotary Encoder. Machine parts are controlled via cams signal directly from the... [See More]
- Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Absolute
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Parallel
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from TR Electronic
Absolute Encoder HE 100-S Solid Shaft [See More]
- Output Signal: Parallel
- Features: Programmable
- Encoder Type: Absolute
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Parallel
- Encoder Type: Absolute
- Encoder Technology: Optical
- Shaft Speed: 10000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Parallel
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Parallel
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable