Reference / Index Channel Rotary Encoders

161 Results
Encoders - Industrial -- 102-1307-ND [AMT102-V from Same Sky]
from DigiKey

Rotary Encoder Incremental Programmable Quadrature with Index (Incremental) Vertical [See More]

  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
  • Features: Programmable
  • Operating Temperature: -40 to 212
Angle Encoder -- 8460
from Gurley Precision Instruments

The Series 8460 is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and vibration. It is... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft (optional feature)
  • Encoder Type: Incremental
  • Lines / Revolution: 36000
E25 Incremental Encoder
from Sensata Technologies

The E25 has been designed as a light duty encoder for applications such as robotics, precision computer peripherals and OEM motors and controls. It is designed with an integrated mounting ring and shaft coupling. The integrated mounting ring and shaft coupling allow for simplified installation and a... [See More]

  • Encoder Type: Incremental
  • Shaft Speed: 10000
  • Lines / Revolution: 1 to 28800
  • Update Rate: 100 to 800
Encoders - Industrial -- 102-1308-ND [AMT103-V from Same Sky]
from DigiKey

Rotary Encoder Incremental Programmable Quadrature with Index (Incremental) Right Angle [See More]

  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
  • Features: Programmable
  • Operating Temperature: -40 to 212
Angle Encoder -- 9480H
from Gurley Precision Instruments

The Series 9480H is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and vibration. It is... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Lines / Revolution: 36000
ES20 Rugged Incremental Encoder
from Sensata Technologies

The ES20 is a rugged incremental encoder that is environmentally sealed through the use of a magnetic shaft coupling connection. This connection allows the encoder to be completely enclosed and sealed against water ingress. It is rated to IP67 and can operate while fully immersed in one meter of... [See More]

  • Encoder Type: Incremental
  • Shaft Speed: 5000
  • Lines / Revolution: 1 to 1024
  • Update Rate: 100
Encoders - Industrial -- 102-1870-ND [BME-500V-600K from Same Sky]
from DigiKey

ENCODER OPT QUAD R/A CABLE LEADS [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 500
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Hollow Shaft Incremental Encoder -- 8135H
from Gurley Precision Instruments

3.5" dia x 2.4" long body; fits shafts up to 1.20" dia, Internal bellows-type precision flexible shaft coupling, Up to 90,000 cycles/rev (A quad B) at 500 kHz with internal electronics, Up to 225,000 cycles/rev (A quad B) at 1 MHz with external electronics, Buffered sinusoid (11,250 cycles/rev Max),... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 900000
ES25 Rugged Incremental Encoder
from Sensata Technologies

The ES25 is a rugged incremental encoder that is environmentally sealed through the use of a magnetic shaft coupling connection. This connection allows the encoder to be completely enclosed and sealed against water ingress. It is rated to IP67 and can operate while fully immersed in one meter of... [See More]

  • Encoder Type: Incremental
  • Shaft Speed: 5000
  • Lines / Revolution: 1 to 2048
  • Update Rate: 100
Encoders - Industrial -- 102-1878-ND [LME-1000V-T600K from Same Sky]
from DigiKey

ENCODER OPT QUAD R/A CABLE LEADS [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 1000
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Hollow Shaft Incremental Encoder -- 8135S
from Gurley Precision Instruments

The Seiries 835S is a family of industrial-grade optical incremental encoders, available in twodifferent models. They have the same mechanical and electrical features, but differ inperformance and price. [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 900000
  • Encoder Type: Incremental
  • Lines / Revolution: 11250
EX11 Incremental Rotary Optical Encoder
from Sensata Technologies

The EX11 Series was developed to provide a high precision, low cost enclosed shaft encoder for light duty applications. The EX11 offers benefits of the Opto-ASIC design with 1024 line counts in a 1.1 inch diameter size. Packaged in a glass filled polycarbonate housing with 1/8 ” stainless... [See More]

  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
  • Diameter / Width: 0.1247
Encoders - Industrial -- 102-1879-ND [LME-1000D-T600K from Same Sky]
from DigiKey

ENCODER OPT QUAD R/A CABLE LEADS [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 1000
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Magnetic Rotary Encoder -- M108
from Gurley Precision Instruments

The series M108 magnetic rotary encoder is designed for harsh environments that require up to twelve bits of resolution (4096 words or counts/turn) in a very small package. The non-contact, two-part design removes the need for seals or bearings, ensuring long-term reliability. The two models share... [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Absolute; Incremental
  • Lines / Revolution: 4096
H25 Omni Dynamic Resolution Incremental Encoder
from Sensata Technologies

The Omnicoder ® features a patented dynamic encoder resolution capability that allows users to easily program the encoder resolution to any value between 1 and 10,000 counts per turn. Packaged in BEI ’s flagship Model H25 incremental encoder, the Omnicoder ® allows for virtually... [See More]

  • Encoder Type: Incremental
  • Shaft Speed: 8000 to 30000
  • Lines / Revolution: 1 to 10000
  • Rotor Inertia: 4.10E-4
Encoders - Industrial -- 102-1880-ND [LME-1000V-T800K from Same Sky]
from DigiKey

ENCODER OPT QUAD R/A CABLE LEADS [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 1000
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Magnetic Rotary Encoder -- M122-I
from Gurley Precision Instruments

The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package. The three models share these features: - Shafted & non-contact, frictionless; bi-directional. - Maximum... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 8192
  • Encoder Type: Incremental
  • Shaft Speed: 30000
H38 Incremental Optical Encoder
from Sensata Technologies

The H38 is an explosion proof version of the field-proven H25 encoder series. The H38 is UL certified for NEMA Class 4X and 6 (outdoor nonhazardous locations) and Class 4X and 13 (indoor non-hazardous locations). It is available with single and triple certifications for use in hazardous locations... [See More]

  • Encoder Type: Incremental
  • Shaft Speed: 10000
  • Lines / Revolution: 1 to 72000
  • Update Rate: 100
Encoders - Industrial -- 102-1881-ND [LME-1000D-T800K from Same Sky]
from DigiKey

ENCODER OPT QUAD R/A CABLE LEADS [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 1000
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Modular Incremental Encoder -- 9710
from Gurley Precision Instruments

The Model 9710 is a versatile rotary incremental encoder. Its modular construction provides friction-free operation, and the wide selection of disc sizes affords the design engineer great flexibility. [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental; Modular Kit
  • Counts / Revolution: 864000
H40 Absolute Encoder
from Sensata Technologies

Built to the same rugged standards as the H40 Incremental Heavy Duty encoder, this unit features an absolute encoder output up to 13 bits of resolution. Designed to take the rigors of physically demanding environments, the H40 has a heavy-duty housing, a 100+ pound bearing, and internal shock... [See More]

  • Encoder Type: Absolute
  • Resolution: 13
  • Lines / Revolution: 8192
  • Shaft Speed: 10000
Encoders - Industrial -- 102-1882-ND [LME-1000V-T2000K from Same Sky]
from DigiKey

ENCODER OPT QUAD R/A CABLE LEADS [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 1000
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Rotary Incremental Encoder -- 9111S
from Gurley Precision Instruments

1.06" dia x 1.8" long body; 1/8" shaft, Up to 1800 cycles/rev (A quad B) at 100 kHz with internal electronics, Up to 36,000 cycles/rev (A quad B) at 1 MHz with external electronics, Buffered sinusoid or RS-422 output, Two accuracy grades [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 144000
  • Encoder Type: Incremental
  • Lines / Revolution: 1800
H40 Shock Proof Optical Encoder
from Sensata Technologies

The H40 is an ultra heavy duty encoder whose internal structure is totally isolated from severe shock and shaft loading conditions. The optics and electronics are supported in shock absorbing material within the heavy cast outer housing. The encoder shaft is flexibly coupled to the high load... [See More]

  • Lines / Revolution: 1 to 72000
  • Update Rate: 100 to 1000
  • Shaft Speed: 10000
  • Count Rate: 100 to 1000
Encoders - Industrial -- 102-1883-ND [LME-1000D-T2000K from Same Sky]
from DigiKey

ENCODER OPT QUAD R/A CABLE LEADS [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 1000
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Rotary Incremental Encoder -- 9120S
from Gurley Precision Instruments

The Series 9x20 is a family of optical incremental encoders designed for industrial grade applications that require high resolution and high accuracy. The Series 920 is available in two basic models and a variety of mechanical configurations. [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 18000
  • Encoder Type: Incremental
  • Lines / Revolution: 4500
HS35 Drawworks Optical Encoder
from Sensata Technologies

This specially configured DrawWorks Model HS35 encoder combines rugged, heavy-duty features into a unique through-shaft style for use as a winchturns counter in the DrawWorks system of oil rigs. It incorporates dual bearings and shaft seals for NEMA 4 and 13 (IP65) ratings, a hard-anodized metal... [See More]

  • Lines / Revolution: 5000
  • Update Rate: 150
  • Shaft Speed: 6000
  • Count Rate: 150
Encoders - Industrial -- 102-1886-ND [LME-2000V-T800K from Same Sky]
from DigiKey

ENCODER OPT QUAD R/A CABLE LEADS [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 2000
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Rotary Incremental Encoders -- 9125
from Gurley Precision Instruments

The Series 9x25 is a family of optical incremental encoders designed for industrial-grade applications that require high resolution and high accuracy. [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 36000
  • Encoder Type: Incremental
  • Lines / Revolution: 9000
HS35 Incremental Optical Encoder
from Sensata Technologies

The HS35 combines the rugged, heavy-duty features usually associated with shafted encoders into a hollow shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13 and IP65 environmental ratings, a rugged metal housing, and a sealed connector or cable gland. [See More]

  • Encoder Type: Incremental
  • Shaft Speed: 6000
  • Lines / Revolution: 5000
  • Update Rate: 150 to 300
Encoders - Industrial -- 102-3318-ND [AMT113Q-V from Same Sky]
from DigiKey

ENCODER INCREMENTAL QUAD R/A [See More]

  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
  • Features: Programmable
  • Operating Temperature: -40 to 221
Rotary Incremental Encoders -- R102H
from Gurley Precision Instruments

Major Features and Advantages: Resolution up to 262,144 cycles/rev (1,048,576 counts/rev). RS-422 differential line driver output for noise immunity. Once-per-rev index signal. IP64 for harsh environments. Accuracy: down to +/- 12 arcsec [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 1048576
HS45 Incremental Encoder
from Sensata Technologies

The HS45 is a large bore, heavy duty, rugged encoder designed to operate in very demanding environments. It is available in both single and dual output versions as shown. These encoders use a preloaded bearing set for mechanical stability and a long service life. The dual output version has... [See More]

  • Encoder Type: Incremental
  • Shaft Speed: 5000
  • Lines / Revolution: 8192
  • Update Rate: 150
Encoders - Industrial -- 102-3319-ND [AMT112Q-V from Same Sky]
from DigiKey

ENCODER INC QUAD VERT CONN [See More]

  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
  • Features: Programmable
  • Operating Temperature: -40 to 221
Rotary Incremental Encoders -- R137B
from Gurley Precision Instruments

The Model R137 optical incremental encoder is designed for industrial-grade applications requiring high resolution in a small package. Mechanical features are as follows: • Optical reflective technology. • Single-board, surface-mount electronics for reliability. • RS-422 differential... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 5373952
L25 Incremental Encoder
from Sensata Technologies

The L25 is a lighter duty version of BEI ’s H25 optical encoder Incorporating the same high quality optics and electronics as the H25, the L25 also offers low starting torque. Other features include ABEC 5 bearings, EMI shielding, a 1/4 ” diameter stainless steel shaft and a drawn... [See More]

  • Encoder Type: Incremental
  • Shaft Speed: 10000
  • Lines / Revolution: 1 to 28800
  • Update Rate: 100 to 800
Encoders - Industrial -- 102-6645-ND [AMT132Q-V from Same Sky]
from DigiKey

ENC INCREMNTL QUAD VERT CONNECTR [See More]

  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
  • Features: Programmable
  • Operating Temperature: -40 to 257
Rotary Incremental Encoders -- R190H
from Gurley Precision Instruments

The Series R176H is a family of optical incremental encoders designed for industrial-grade applications that require thru-hollow shafts, high resolution and high accuracy. • Resolutions up to 450,000 cycles/rev (1,800,000 counts/rev) [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 1800000
LP35 Incremental Rotary Encoder
from Sensata Technologies

Low profile package saves space. Excellent resistance to shock and vibration. 30mm standard through shaft, PEEK reduction hub available. High protection level of IP66. High performance in temperatures from –40 °C to +100 °C. Resolutions up to 10,000 PPR, incremental or 16 BITS... [See More]

  • Encoder Type: Incremental
  • Resolution: 16
  • Features: Hollow Shaft
  • Shaft Speed: 6000
Encoders - Industrial -- 102-AMT103-2048-N4000-S-ND [AMT103-2048-N4000-S from Same Sky]
from DigiKey

Rotary Encoder Incremental 2048 Quadrature with Index (Incremental) Right Angle [See More]

  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
  • Counts / Revolution: 2048
  • Operating Temperature: -40 to 212
Rotary Incremental Encoders -- R58S
from Gurley Precision Instruments

Major Features and Advantages: Resolution up to 262,144 cycles/rev (1,048,576 counts/rev). RS-422 differential line driver output for noise immunity. Once-per-rev index signal. IP64 for harsh environments. Accuracy: down to +/- 12 arcsec [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 1048576
  • Encoder Type: Incremental
  • Shaft Speed: 12000
LP35 Intrinsically Safe Incremental Encoder
from Sensata Technologies

Parameters [See More]

  • Encoder Type: Incremental
  • Lines / Revolution: 10000
  • Features: Hollow Shaft
  • Shaft Speed: 6000
Encoders - Industrial -- 1724-01013-442-ND [01013-442 from Sensata Technologies]
from DigiKey

ENCODER OPTICAL QUAD CONNECTOR [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 2000
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Rotary Incremental Mini-Encoders -- R112S
from Gurley Precision Instruments

The Models R112S and R112B optical incremental encoders are designed for light industrial applications that require high resolution in a very small package. The two models share these features: • -40C to +85C extended operating temperature available. • Either shafted or blind-hollow shaft... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 1048576
LP35 SSI Explosion Proof Rotary Encoder
from Sensata Technologies

For the absolute version Serial Synchronous Interface SSI output provides effective synchronisation in a closed-loop control system. A clock pulse train from a controller is used to shift out sensor data: one bit of position data is transmitted to the controller per clock pulse received by the... [See More]

  • Encoder Type: Absolute; Incremental
  • Lines / Revolution: 10000
  • Features: Hollow Shaft
  • Resolution: 16
Encoders - Industrial -- 1724-01070-1081-ND [01070-1081 from Sensata Technologies]
from DigiKey

ENCODER INCREMENTAL QUAD CONN [See More]

  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
  • Counts / Revolution: 1024
  • Operating Temperature: 32 to 158
MX21 INSTA-MOUNT Modular Incremental Rotary Optical Encoder
from Sensata Technologies

By the time you have read this first sentence, you could have installed the model MX21 INSTA-MOUNT ™ modular optical encoder. In addition to its quick and easy installation, the MX21 is designed to operate with jitter-free output signals without tight controls on shaft endplay, runout, or... [See More]

  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
  • Rotor Inertia: 2.60E-5
Encoders - Industrial -- 1724-01070-842-ND [01070-842 from Sensata Technologies]
from DigiKey

ENCODER OPTICAL QUAD CONNECTOR [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 720
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Encoders - Industrial -- 1724-01142-002-ND [01142-002 from Sensata Technologies]
from DigiKey

ENCODER OPTICAL QUAD CONNECTOR [See More]

  • Encoder Technology: Optical
  • Encoder Output: Quadrature; Index
  • Encoder Type: Incremental
  • Operating Temperature: -4 to 185
Encoders - Industrial -- 2223-AMT102-D0500-I5000-S-ND [AMT102-D0500-I5000-S from Same Sky]
from DigiKey

ENC INCRE QUAD VERT TERMINAL PIN [See More]

  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
  • Counts / Revolution: 500
  • Operating Temperature: -40 to 212
Encoders - Industrial -- 2223-AMT102-D0500-I6000-S-ND [AMT102-D0500-I6000-S from Same Sky]
from DigiKey

ENC INCRE QUAD VERT TERMINAL PIN [See More]

  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
  • Counts / Revolution: 500
  • Operating Temperature: -40 to 212
Encoders - Industrial -- 2223-AMT102-D0500-I6350-S-ND [AMT102-D0500-I6350-S from Same Sky]
from DigiKey

ENC INCRE QUAD VERT TERMINAL PIN [See More]

  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
  • Counts / Revolution: 500
  • Operating Temperature: -40 to 212
Encoders - Industrial -- 2223-AMT102-D0500-I8000-S-ND [AMT102-D0500-I8000-S from Same Sky]
from DigiKey

ENC INCRE QUAD VERT TERMINAL PIN [See More]

  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
  • Counts / Revolution: 500
  • Operating Temperature: -40 to 212
Encoders - Industrial -- 2223-AMT102-D0512-I5000-S-ND [AMT102-D0512-I5000-S from Same Sky]
from DigiKey

ENC INCRE QUAD VERT TERMINAL PIN [See More]

  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
  • Counts / Revolution: 512
  • Operating Temperature: -40 to 212
Encoders - Industrial -- 2223-AMT102-D0512-I6000-S-ND [AMT102-D0512-I6000-S from Same Sky]
from DigiKey

ENC INCRE QUAD VERT TERMINAL PIN [See More]

  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
  • Counts / Revolution: 512
  • Operating Temperature: -40 to 212
Encoders - Industrial -- 2223-AMT102-D0512-I6350-S-ND [AMT102-D0512-I6350-S from Same Sky]
from DigiKey

ENC INCRE QUAD VERT TERMINAL PIN [See More]

  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
  • Counts / Revolution: 512
  • Operating Temperature: -40 to 212
Heavy Duty Rotary Shaft Encoder -- 470 HD
from Electro-Sensors, Inc.

#380 and #470 Rotary Shaft Encoders. Features. • Ideal for use on slow speed applications. • Multiple mounting configurations for easy installation. • Wide variety of pulse per revolution counts. • Traction wheel assembly available. The #380 Encoder is a standard industrial grade... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 1 to 6000
  • Encoder Type: Incremental
  • Shaft Speed: 6000
LASERSCALE® Rotary, Compact, Reflective Scale Featuring High Accuracy, High Resolution And High Response Speed -- BH20
from Magnescale Americas, Inc.

Compact, reflective rotary Laserscale featuring high accuracy, high resolution and high response speed. Ideal for high-resolution angle measuring in HDD manufacturing equipment, precision measuring instruments, and aspheric surface processing machines. Signal wavelength : 250nm. High.speed response... [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 302400 to 1048576
Commutating Encoder -- Series F10
from Dynapar Corp.

The F10 offers compact package dimensions and flying leads for a low-profile installation. A size 10 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs to the shaft position.A... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 1024 to 2048
  • Encoder Type: Incremental
  • Shaft Speed: 12000
Bearing Shaft Encoder -- RHDi
from Renco Encoders, Inc.

Features. Rugged die cast aluminum flange and cover. 2 data channels in quadrature. Standard 90 ° index pulse. Max line counts of 8192. 500 KHz frequency response. [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 400 to 40000
  • Encoder Type: Incremental
  • Lines / Revolution: 100 to 10000
Angle Encoder with Integral Bearing -- ROD 200
from DR. JOHANNES HEIDENHAIN GmbH

Features of the ROD Series:- Incremental measuring method- Solid shaft- Separate shaft coupling for large mounting tolerances- System accuracy does not include the deviation caused by the shaft connectionTypical field of application- Rotational axes [See More]

  • Encoder Technology: Optical
  • Lines / Revolution: 9000 to 18000
  • Encoder Type: Incremental
  • Rotor Inertia: 0.0028
PC Board Mount Miniature Rotary Encoders -- Mercury™ M1500
from Celera Motion

MicroE Mercury kit encoders are smaller, higher performance, faster to install, and easier to use than any other encoder. The tiny sensor fits into very tight spaces, and has broad alignment tolerances for fast and easy setup. Benefits. Miniature sensor fits into tight spaces. Wide alignment... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 6600 to 655000
  • Encoder Type: Incremental
  • Shaft Speed: 13000
6-Channel Optical Incremental Encoder -- AEDS-9340-L00
from Broadcom Inc.

Avago Technologies ’ state-of-the-art 6-channel commutation optical encoder, the AEDB-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The optical encoder integrates... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental; Modular Kit
  • Lines / Revolution: 1250
Heavy Duty Precision Industrial Encoder -- ZDH
from OMEGA Engineering, Inc.

The ZDH Series of sensors are heavy-duty, extremely rugged, reliable, yet compact encoders designed for harsh factory and plant floor environments. These encoders are flange mount and conform to NEMA 4, and 13 (IP66) standards. Applications Typical applications include motion control feedback,... [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 1 to 20480
  • Encoder Type: Incremental
  • Shaft Speed: 8000
EZ-Comm Optical Rotary Encoder -- QM35
from Quantum Devices, Inc.

The Quantum Devices EZ-Comm system is the fastest and most economical way to align an optical encoder's commutation channels to a motor. EZ-Comm was designed as a programmable encoder to reduce assembly cost for high volume manufacturing. By eliminating multiple steps from the typical timing of an... [See More]

  • Encoder Technology: Optical
  • Features: Programmable
  • Encoder Type: Incremental
  • Lines / Revolution: 0 to 5000
Absolute Single-Turn Optical Encoder -- H38
from BEI Sensors

An absolute optical rotary encoder provides a unique binary word for each position. Single-turn encoders are ideal for motion control applications where the position-sensing device moves at a slow rate under one rotation or is inactive for long periods of time. Absolute encoders excel in situations... [See More]

  • Encoder Technology: Optical
  • Features: Intrinsically Safe
  • Encoder Type: Absolute
  • Counts / Revolution: 288000
Encoder Without Bearing -- HG 16
from Baumer Ltd.

By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 250 to 2048
  • Encoder Type: Incremental
  • Shaft Speed: 12000
Commutating Encoder -- Series F14
from Dynapar Corp.

The F14 offers compact package dimensions and a pluggable pin header. A compliant tether allows easy mounting with high tolerance to motor shaft movement and 30 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration allows for generous internal... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 200 to 5000
  • Encoder Type: Incremental
  • Shaft Speed: 12000
Commutation 1.5" Encoder -- RCM15
from Renco Encoders, Inc.

Three commutation channels in quadrature, meets NEMA ICS-16 [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental; Modular Kit
  • Counts / Revolution: 250 to 2500
Angle Encoder with Integral Bearing -- ROD 780
from DR. JOHANNES HEIDENHAIN GmbH

Features of the ROD Series:- Incremental measuring method- Solid shaft- Separate shaft coupling for large mounting tolerances- System accuracy does not include the deviation caused by the shaft connectionTypical field of application- Rotational axes [See More]

  • Encoder Technology: Optical
  • Lines / Revolution: 18000 to 36000
  • Encoder Type: Incremental
  • Rotor Inertia: 0.0510
6-Channel Optical Incremental Encoder Bundled with Codewheel -- AEDB-9340-W13C
from Broadcom Inc.

Avago Technologies ’ state-of-the-art 6-channel commutation optical encoder, the AEDB-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The optical encoder integrates... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental; Modular Kit
  • Lines / Revolution: 2500
EZ-Comm Optical Rotary Encoder -- QML35
from Quantum Devices, Inc.

The Quantum Devices EZ-Comm system is the fastest and most economical way to align an optical encoder's commutation channels to a motor. EZ-Comm was designed as a programmable encoder to reduce assembly cost for high volume manufacturing. By eliminating multiple steps from the typical timing of an... [See More]

  • Encoder Technology: Optical
  • Features: Programmable
  • Encoder Type: Incremental
  • Lines / Revolution: 0 to 5000
Absolute Single-Turn Optical Encoder -- H40
from BEI Sensors

Built to the same rugged standards as the H40 Incremental Heavy Duty encoder, this unit features an absolute encoder output up to 13 bits of resolution. Designed to take the rigors of physically demanding environments, the H40 has a heavy-duty housing, a 100+ pound bearing, and internal shock... [See More]

  • Encoder Technology: Optical
  • Features: Intrinsically Safe
  • Encoder Type: Absolute
  • Counts / Revolution: 288000
Encoder Without Bearing -- MDFK 08 RS422
from Baumer Ltd.

By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 256 to 1024
  • Encoder Type: Incremental
  • Accuracy: 0.50
Commutating Encoder -- Series F15
from Dynapar Corp.

A size 15 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration allows for generous internal component clearance eliminating... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 1024 to 2048
  • Encoder Type: Incremental
  • Shaft Speed: 12000
Commutation 2.1" Encoder -- RCM21
from Renco Encoders, Inc.

Features. 2.1 inch O.D. (53.34mm). Max line count of 4096. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90 ° index pulse. 3 commutation channels (optional). Opto-Asic technology. 200 KHz frequency response. RS-422 interface available. [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental; Modular Kit
  • Counts / Revolution: 1000 to 20000
Angle Encoder with Integral Bearing -- ROD 880
from DR. JOHANNES HEIDENHAIN GmbH

Features of the ROD Series:- Incremental measuring method- Solid shaft- Separate shaft coupling for large mounting tolerances- System accuracy does not include the deviation caused by the shaft connectionTypical field of application- Rotational axes [See More]

  • Encoder Technology: Optical
  • Lines / Revolution: 18000 to 36000
  • Encoder Type: Incremental
  • Rotor Inertia: 0.0510
Cost Effective, Miniature Optical Incremental Encoder Module, 100 to 500 CPR -- AEDB-9140-A06
from Broadcom Inc.

The AEDB-9140 Series is a miniature encoder series with outer diameter of less than 30mm. The product is designed with semicircular module hence fit elegantly into any round shape housed encoder. Such size and shape is popularly used in the automation industry. The product is designed for use with a... [See More]

  • Encoder Technology: Optical
  • Lines / Revolution: 500
  • Encoder Type: Incremental
  • Count Rate: 100
Optical Rotary Encoder -- HR12
from Quantum Devices, Inc.

Encoder Model HR12 optical rotary encoder provides an improved feedback solution in applications typically using modular encoders. The HR12 provides feedback capabilities where the others leave off - high line count resolution, high temperature operation, rugged bearing construction, large tolerance... [See More]

  • Encoder Technology: Optical
  • Lines / Revolution: 0 to 20000
  • Encoder Type: Incremental
  • Shaft Speed: 0.0 to 8000
Absolute Single-Turn Optical Encoder -- HS35
from BEI Sensors

Built on the same rugged design as the incremental model, the HS35 Absolute Encoder is available with various output options including Gray Code and Natural Binary. Designed with a cast aluminum housing, a sealed connector and shaft seals, it carries an IP65 environmental rating. With the optional... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft; Intrinsically Safe
  • Encoder Type: Absolute
  • Counts / Revolution: 40000
Incremental Encoder -- AG 14
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 250 to 2500
Commutating Encoder -- Series F18
from Dynapar Corp.

A compliant tether allows easy mounting with high tolerance to motor shaft movement and 30 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration allows for generous internal component clearance eliminating potential damage at high ambient operating... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 500 to 10000
  • Encoder Type: Incremental
  • Shaft Speed: 12000
Hollow Shaft 1.5" Encoder -- RHS15
from Renco Encoders, Inc.

Features. 41mm O.D. (1.5 inch). Robust .060" [1,524mm] chrome-on-glass. code disk. Single LED light source for high reliability. Differential photo transistor sensor array. Sealed or shielded bearings. Flexible mounting plate accommodates. large axial movement. Integral cable strain relief. [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 64 to 5000
Angle Encoder with Integral Bearing -- RON 200
from DR. JOHANNES HEIDENHAIN GmbH

Features of the RON Series:- Incremental measuring method- Large hollow shaft diameter (up to 60 mm)- Integrated stator coupling- Compact size for limited installation space- System accuracy includes the deviation caused by the shaft connection- Outstanding dynamic response- Simple installation... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Lines / Revolution: 9000 to 18000
High Resolution 2- and 3-channel Housed Encoder Module Kits with Connector Latch -- AEDC-5XXX
from Broadcom Inc.

The Avago AEDC-5xxx is a series of high resolution 2- and 3-channel housed encoder module kits with connector latch providing strong connector retention. Each AEDC-5xxx kit contains an AEDT-981x module and a film codewheel. The outputs of the AEDC-5xxx are two square waves in quadrature (plus an... [See More]

  • Counts / Revolution: 5000
  • Encoder Output: Quadrature; Index
  • Diameter / Width: 1.22
  • Output Signal: Square Wave; Voltage
Optical Rotary Encoder -- JR12
from Quantum Devices, Inc.

Quantum Devices, Inc. Model JR12 Optical Rotary Encoder provides an improved feedback solution in applications typically using pancake resolvers with same threaded shaft and jam nut mounting. With an overall height of less than one inch and the stability of a bearing encoder design, the model JR12... [See More]

  • Encoder Technology: Optical
  • Lines / Revolution: 0 to 20000
  • Encoder Type: Incremental
  • Shaft Speed: 0.0 to 8000
Incremental Optical Encoder -- E25
from BEI Sensors

The E25 has been designed as a light duty encoder for applications such as robotics, precision computer peripherals and OEM motors and controls. It is designed with an integrated mounting ring and shaft coupling. the integratedmounting ring and shaft coupling allow for simplified installing and a... [See More]

  • Encoder Technology: Optical
  • Features: Intrinsically Safe
  • Encoder Type: Incremental
  • Counts / Revolution: 72000
Incremental Encoder -- BDH Series
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 10 to 20000
Commutating Encoder -- Series F21
from Dynapar Corp.

A size 21 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration allows for generous internal component clearance eliminating... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 1024 to 2048
  • Encoder Type: Incremental
  • Shaft Speed: 12000
Hollow Shaft Commutation 2.0" Encoder -- RCH20
from Renco Encoders, Inc.

Features. 50mm O.D. (1.97 inch). Max line count of 10000. 2 data channels in quadrature. Standard 90 ° index pulse. 3 commutation channels (optional). Flexible mounting plate can accommodate. large axial shaft movement. Differential Sensor Array. 300 KHz frequency response. [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 400 to 37268
Angle Encoder with Integral Bearing -- RON 785
from DR. JOHANNES HEIDENHAIN GmbH

Features of the RON Series:- Incremental measuring method- Large hollow shaft diameter (up to 60 mm)- Integrated stator coupling- Compact size for limited installation space- System accuracy includes the deviation caused by the shaft connection- Outstanding dynamic response- Simple installation... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Lines / Revolution: 18000
High Resolution 3-channel Encoder Modules with Line Driver IC -- AEDL-981X
from Broadcom Inc.

The Avago AEDL-981x is a series of high resolution 3-channel optical incremental encoder modules with integrated differential line driver IC supporting RS-422 outputs. Based on the Avago AEDT-981x encoder and the AM26C31Q line driver IC, the AEDL-981x supports a wide range of encoding resolution... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 1000 to 5000
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Optical Rotary Encoder -- LP12
from Quantum Devices, Inc.

Quantum Devices Model LP12 optical encoder provides an improved feedback solution in applications typically using modular encoders. With an overall height of less than one inch and the stability of a bearing encoder design, model LP12 can provide significant performance upgrades in applications... [See More]

  • Encoder Technology: Optical
  • Lines / Revolution: 0 to 20000
  • Encoder Type: Incremental
  • Shaft Speed: 0.0 to 8000
Incremental Optical Encoder -- H20
from BEI Sensors

The H20 is an all metal, extremely rugged encoder designed to economically fill the resolution range up to 2048 cycles per turn. This compact unit features a shock resistant disc, heavy duty bearings, and EMI shielding. The H20 conforms to NEMA 4 and 13 requirements. The H20 is also available in a... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft; Intrinsically Safe
  • Encoder Type: Incremental
  • Counts / Revolution: 8192
Incremental Encoder -- BDK Series
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 10 to 8192
Light Duty Hub Shaft Encoder -- Series E14HS
from Dynapar Corp.

The Series E14 Hub Shaft includes precision bearings, an O-ring seal, and a selection of bore sizes ranging from 6 mm to 5/8".Series E14 incorporates the latest in microelectronic packaging, LED light sources, and matched sensors. Outputs are designed to be compatible with most 5V TTL circuits with... [See More]

  • Encoder Technology: Mechanical
  • Shaft Speed: 5000
  • Encoder Type: Incremental
  • Accuracy: 150.00
Hollow Shaft Commutation 50mm Encoder -- RCH50i
from Renco Encoders, Inc.

Features. 50mm O.D. (1.97 inch). Max line count of 5000. 2 data channels in quadrature. Standard 90 ° index pulse. 3 commutation channels (optional). Flexible mounting plate can accommodate. large axial shaft movement. Opto-Asic technology. 300 KHz frequency response. [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 1000 to 20000
Angle Encoder with Integral Bearing -- RON 905
from DR. JOHANNES HEIDENHAIN GmbH

Features of the RON Series:- Incremental measuring method- Large hollow shaft diameter (up to 60 mm)- Integrated stator coupling- Compact size for limited installation space- System accuracy includes the deviation caused by the shaft connection- Outstanding dynamic response- Simple installation... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Lines / Revolution: 36000
High Resolution 3-channel Housed Encoder Module Kits with Snap-on Cover -- AEDM-5XXX
from Broadcom Inc.

The Avago AEDM-5xxx is a series of high resolution 3-channel housed encoder module kits with patented snap-on cover enabling quick assembly. Each AEDM-5xxx kit contains an AEDT-981x module and a film codewheel. The outputs of the AEDM-5xxx are two square waves in quadrature plus an index pulse... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 5000
  • Encoder Type: Incremental
  • Count Rate: 1000
Optical Rotary Encoder -- QDH20
from Quantum Devices, Inc.

Quantum Devices, Inc. Model QDH20 Optical Rotary Encoder provides an improved feedback solution in applications typically using a standard size 20 package. The QDH20 provides encoder feedback in standard industrial mounting configurations with superb mechanical and environmental protection. Outputs... [See More]

  • Encoder Technology: Optical
  • Lines / Revolution: 0 to 5000
  • Encoder Type: Incremental
  • Shaft Speed: 0.0 to 8000
Incremental Optical Encoder -- H25
from BEI Sensors

The H25 is the flagship of the BEI Industrial Encoder Division product line. It was designed from the ground up for the industrial machine tool marketplace. The H25 offers features such as EMI shielding, 40 lb. ABEC 7 bearings, matched thermal coefficients on critical components, and custom... [See More]

  • Encoder Technology: Optical
  • Features: Intrinsically Safe
  • Encoder Type: Incremental
  • Counts / Revolution: 288000
Incremental Encoder -- BDT Sine Series
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 2000 to 50000
Light Duty Miniature Incremental Encoder -- Series E9
from Dynapar Corp.

ts high performance, advanced features, and competitive pricing make it the encoder of choice for a broad range of applications.The E9 optical encoders utilize a patent-pending ASIC that integrates all encoder electronics, including the optoelectronic sensors, which enhances reliability and... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 100 to 512
  • Encoder Type: Incremental
  • Lines / Revolution: 512
Low Profile Commutation 1.5" Encoder -- RCML15
from Renco Encoders, Inc.

Features. Low profile (.350 [8,89mm] height). Patented slide lock for easy installation. Max line count of 5000. 2 data channels in quadrature. Standard 90 ° index pulse. 3 commutation channels (optional). Opto-Asic technology. 500 KHz frequency response. [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Incremental; Modular Kit
  • Counts / Revolution: 16 to 16384
Angle Encoder with Integral Bearing -- RON x86
from DR. JOHANNES HEIDENHAIN GmbH

Features of the RON Series:- Incremental measuring method- Large hollow shaft diameter (up to 60 mm)- Integrated stator coupling- Compact size for limited installation space- System accuracy includes the deviation caused by the shaft connection- Outstanding dynamic response- Simple installation... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Lines / Revolution: 18000 to 90000
High Resolution 3-channel Optical Incremental Encoder Modules -- AEDT-981X
from Broadcom Inc.

The Avago AEDT-981x is a series of high resolution 3-channel optical incremental encoder modules designed for robust, high precision motion control applications. Building upon Avago's market-proven HEDS-914x series, the AEDT-981x features a built-in interpolator supporting a wide range of encoding... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 5000
  • Encoder Type: Incremental
  • Count Rate: 1000
Optical Rotary Encoder -- QM22
from Quantum Devices, Inc.

Quantum Devices Model QM22 optical rotary encoder is a high performance, small diameter modular encoder ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. The QM22's versatile electrical configurations include lines counts up to 2500* and... [See More]

  • Encoder Technology: Optical
  • Lines / Revolution: 0 to 2500
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Incremental Optical Encoder -- HS22
from BEI Sensors

The HS22 series of hollow shaft incremental encoder offers application advantages over conventional optical encoders. This heavy duty unit is designed for ease of installation to a servo motor, the encoder's flexible coupling fits over the driven motor shaft to provide an accurate, backlash-free... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 10160
Incremental Encoder -- BHF - HighRes
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 4096 to 320000
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Light Duty Miniature Incremental Encoder -- Series M9
from Dynapar Corp.

The M9 may be used as direct replacements for most Hewlett Packard HEDS-5XXX encoders with no changes to the motor or cable.The M9 provides high performance feedback for precision motion control in a very small package. Its small envelope makes it ideal for instrument axes for position and speed... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 100 to 512
  • Encoder Type: Incremental
  • Lines / Revolution: 512
Modular 1.5" Encoder -- RM15
from Renco Encoders, Inc.

Features. 1.5 inch O.D. (38.86mm). Max line count of 2048. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90 ° index pulse. 200 KHz frequency response. Positive lock on cover. Robust .060" [1,53mm] chrome on glass code disk. Two bolt patterns available for... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental; Modular Kit
  • Counts / Revolution: 64 to 8192
Angle Encoder without Integral Bearing -- ERA 4000
from DR. JOHANNES HEIDENHAIN GmbH

Angle encoders with graduation on steel scale drumField of application: Rotary tables, Swivel heads, Accurate, highly dynamic motors - Large diameter range- High permissible shaft speeds- High accuracy- Various shapes of drum- Various line counts per diameter- Protective cover for increased... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 3000 to 52000
  • Encoder Type: Incremental
  • Rotor Inertia: 0.0382 to 36.53
High Temperature 115°C, 1250/2500 CPR 6-Channel Commutation Encoder -- AEDT-9340-J00
from Broadcom Inc.

Avago Technologies ’ state-of-the-art 6-channel commutation optical encoder, the AEDT-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The optical encoder integrates... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 1250 to 2500
Optical Rotary Encoder -- QM35
from Quantum Devices, Inc.

Quantum Devices, Inc. Model QM35 is a high performance, low profile bearingless modular encoder ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. The QM35's versatile electrical configurations include lines counts up to 8192 and several... [See More]

  • Encoder Technology: Optical
  • Lines / Revolution: 0 to 8192
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Incremental Optical Encoder -- HS25
from BEI Sensors

The HS25 combines the rugged, heavy-duty features usually associated with shafted encoders into a hollow-shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13 and IP65 environmental ratings, a rugged metal housing, and a cable gland. This low-profile design, just 2" deep, is... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft; Intrinsically Safe
  • Encoder Type: Incremental
  • Counts / Revolution: 8192
Incremental Encoder -- BHF Series
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 10 to 40000
Modular Incremental Encoder -- Series M15
from Dynapar Corp.

Using industry standard package dimensions, the M15 is easily installed onto the motor without time-consuming adjustments or special tools. Its unique mechanical design automatically centers and gaps the disc during installation.For Brushless DC (BLDC) servo control, optional 3 phase commutation... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 200 to 1024
  • Encoder Type: Incremental
  • Shaft Speed: 12000
Modular 2.1" Encoder -- RM21
from Renco Encoders, Inc.

Features. 2.1 inch O.D. (53.34mm). Max line count of 2048. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90 ° index pulse. 200 KHz frequency response. Positive lock on cover. Robust .060" (1.53mm) chrome on glass code disk. [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental; Modular Kit
  • Counts / Revolution: 20 to 8192
Angle Encoder without Integral Bearing -- ERA 4282 C
from DR. JOHANNES HEIDENHAIN GmbH

Angle encoders with graduation on steel scale drumField of application: Rotary tables, Swivel heads, Accurate, highly dynamic motors - Large diameter range- High permissible shaft speeds- High accuracy- Various shapes of drum- Various line counts per diameter- Protective cover for increased... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 12000 to 52000
  • Encoder Type: Incremental
  • Rotor Inertia: 0.0396 to 8.35
High Temperature 115ºC, Three Channe Optical Incremental Encoder Modules -- AEDT-9140-B0B
from Broadcom Inc.

The AEDT-9140 Series are industrial temperature grade miniature encoder series with outer diameter of less than 30mm. The product is designed with semicircular module hence fit elegantly into any round shape housed encoder. Such size and shape is popularly used in the automation industry. The... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 100 to 1000
Optical Rotary Encoder -- QML35
from Quantum Devices, Inc.

Quantum Devices, Inc. Model QML35 is a high-performance, low-profile bearingless encoder ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. The QML35's versatile electrical configurations include line counts up to 8192 and several commutation... [See More]

  • Encoder Technology: Optical
  • Lines / Revolution: 0 to 8192
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Incremental Optical Encoder -- L15
from BEI Sensors

The L15 provides the industrial marketplace with a rugged high-resolution encoder in a compact size 15 servo package. Engineered with robust interpolative electronics, the L15 offers up to 40,640 cycles per turn. Ideal for space or weight limited applications, these compact encoders discount size... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 20320
  • Encoder Type: Incremental
  • Lines / Revolution: 5080
Incremental Encoder -- BHF Sine Series
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 2000 to 50000
Modular 22mm Encoder -- R22i
from Renco Encoders, Inc.

Features. Small size 22mm O.D. (.866 inch). Max line count of 1024. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90 ° index pulse. 3 commutation channels (optional). Easily centered with motor pilot. Opto-Asic technology. 300KHz min frequency response. [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental; Modular Kit
  • Counts / Revolution: 16 to 4096
Angle Encoder without Integral Bearing -- ERA 7000
from DR. JOHANNES HEIDENHAIN GmbH

Angle encoders with graduation on steel tapeField of application: Large rotary tables, Telescopes, Special applications - Very large diameter range- Full-circle and segment versions- High variability of diameter- High accuracy- Inward or outward scale tape [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 36000 to 90000
  • Encoder Type: Incremental
  • Encoder Output: Index
Quick Assembly Two and Three Channel Optical Encoder -- HEDS-5540#A01
from Broadcom Inc.

The HEDS-5500/5540, HEDS-5600/5640, and HEDM-5500/5600 are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoder contains a lensed LED source, an integrated circuit with detectors... [See More]

  • Encoder Technology: Optical
  • Lines / Revolution: 500
  • Encoder Type: Incremental
  • Shaft Speed: 30000
Optical Rotary Encoder -- QR12
from Quantum Devices, Inc.

Quantum Devices Model QR12 optical encoder provides an improved rotary encoder feedback solution in applications traditionally using modular encoders. With an overall height less than one inch and the stability of a bearing encoder design, the model QR12 can provide significant performance upgrades... [See More]

  • Encoder Technology: Optical
  • Lines / Revolution: 0 to 20000
  • Encoder Type: Incremental
  • Shaft Speed: 0.0 to 8000
Incremental Optical Encoder -- L25
from BEI Sensors

The L25 is a lighter duty version of BEI's H25 optical encoder. Incorporating the same high quality optics and electronics as the H25, the L25 also offers low starting torque. Other features include ABEC 5 bearings, EMI shielding, a 1/4" diameter stainless steel shaft and a drawn aluminum cover. [See More]

  • Encoder Technology: Optical
  • Features: Intrinsically Safe
  • Encoder Type: Incremental
  • Counts / Revolution: 72000
Incremental Encoder -- BHK Series
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 10 to 8192
Modular 28mm Encoder -- R28i
from Renco Encoders, Inc.

Features. Line count up to 4000. 2 data channels in quadrature. Once around index pulse. Optimized for Size 11 motor. CMOS ASIC design. 500 KHz frequency response. Push/Pull or Line Driver outputs [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental; Modular Kit
  • Counts / Revolution: 320 to 16384
Angle Encoder without Integral Bearing -- ERO 6180
from DR. JOHANNES HEIDENHAIN GmbH

Angle encoders with graduation on glass diskField of application: High-resolution rotary axes with high reproducibility - Very high number of signal periods- Small mounting space- Small interpolation error and low signal noise [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 4096
  • Encoder Type: Incremental
  • Rotor Inertia: 0.0071
Optical Rotary Encoder -- QR145
from Quantum Devices, Inc.

Quantum Devices Model QR145 optical incremental encoder provides an improved feedback solution in applications typically using modular encoders. With an overall height of only 0.87" and the stability of a bearing encoder design, the model QR145 optical incremental encoder can provide significant... [See More]

  • Encoder Technology: Optical
  • Lines / Revolution: 0 to 5000
  • Encoder Type: Incremental
  • Shaft Speed: 0.0 to 8000
Incremental Encoder -- BHT Series
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 500 to 40000
Modular 35mm Encoder -- R35i
from Renco Encoders, Inc.

Features. Small size 35mm O.D. (1.38 inch). Max line count of 10000. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90 ° index pulse. 3 commutation channels (optional). Several gating options available. Opto-Asic technology. Frequency response to 500KHz (all... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Incremental; Modular Kit
  • Counts / Revolution: 16 to 32768
Angle Encoder without Integral Bearing -- ERP 4080
from DR. JOHANNES HEIDENHAIN GmbH

Angle encoders with graduation on glass diskField of application: High-resolution rotary axes with high reproducibility - Very high number of signal periods- Small mounting space- Small interpolation error and low signal noise [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 131072
  • Encoder Type: Incremental
  • Rotor Inertia: 7.08E-4 to 0.0354
Optical Rotary Encoder -- QR200
from Quantum Devices, Inc.

Quantum Devices Model QR200 incremental rotary encoder provides an improved rotary encoder feedback solution in applications typically using modular encoders. With an overall length of 0.93" and the stability of a bearing encoder design, model QR200 can provide significant performance upgrades in... [See More]

  • Encoder Technology: Optical
  • Lines / Revolution: 0 to 10000
  • Encoder Type: Incremental
  • Shaft Speed: 0.0 to 8000
Incremental Encoder -- BHW - HighRes
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 5000 to 320000
Modular 50mm Encoder -- R50i
from Renco Encoders, Inc.

Features. Patended slide lock for easy installation. Line counts up to 5000. 2 data channels in quadrature. Once around index pulse. 3 commutation channels (optional). Up to 300 KHz frequency response. Several mounting options [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental; Modular Kit
  • Counts / Revolution: 1000 to 20000
Angle Encoder without Integral Bearing -- ERP 880
from DR. JOHANNES HEIDENHAIN GmbH

Angle encoders with graduation on glass diskField of application: High-resolution rotary axes with high reproducibility - Very high number of signal periods- Small mounting space- Small interpolation error and low signal noise [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 180000
  • Encoder Type: Incremental
  • Rotor Inertia: 0.1699
Incremental Encoder -- BRID - EcoMag
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 64 to 2048
Self Contained 1.5" Encoder -- RS15
from Renco Encoders, Inc.

Features. 41mm O.D. (1.5 inch). Multiple output formats available. Single LED light source for high reliability. Differential photo transistor sensor array. Sealed or shielded bearings. C-Flange mounting adapter, (with flex couplings). Integral cable strain relief. [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 64 to 5000
  • Encoder Type: Incremental
  • Lines / Revolution: 16 to 1250
Modular Magnetic Angle Encoder -- ERM 2200
from DR. JOHANNES HEIDENHAIN GmbH

The robust ERM modular magnetic encoders are especially suited for use in production machines. Their large available inside diameters, their small dimensions and the compact design predestine them for- the C axis of lathes,- rotary and tilting axes (e.g. for speed measurement on direct drives or for... [See More]

  • Encoder Technology: Magnetic
  • Lines / Revolution: 1800 to 7200
  • Encoder Type: Incremental
  • Rotor Inertia: 0.2266 to 33.28
Incremental Encoder -- BRID Programmable - EcoMag
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 64 to 2048
Modular Magnetic Angle Encoder -- ERM 2400
from DR. JOHANNES HEIDENHAIN GmbH

The robust ERM modular magnetic encoders are especially suited for use in production machines. Their large available inside diameters, their small dimensions and the compact design predestine them for- the C axis of lathes,- rotary and tilting axes (e.g. for speed measurement on direct drives or for... [See More]

  • Encoder Technology: Magnetic
  • Lines / Revolution: 512 to 1024
  • Encoder Type: Incremental
  • Rotor Inertia: 0.0170 to 0.1982
Incremental Encoder -- BRIH 40 - EcoMag
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 2 to 1024
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Rotary Encoder -- HR 1120 Electronic Handwheel
from DR. JOHANNES HEIDENHAIN GmbH

Electronic handwheel- with mechanical detent- for general automation technology [See More]

  • Encoder Type: Incremental
  • Encoder Output: Index
  • Lines / Revolution: 100
  • Output Signal: Square Wave; TTL
Incremental Encoder -- BRIV 30 - EcoMag
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 2 to 1024
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Rotary Encoder with Integral Bearing -- ERN 100
from DR. JOHANNES HEIDENHAIN GmbH

HEIDENHAINERN,ECNandEQNrotary encoders with integral bearing and mounted stator coupling are characterized by simple mounting and short overall length. Possible applications range from simple measuring tasks to position and speed control on servo drives. The hollow shaft of these encoders is slid... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Lines / Revolution: 1000 to 5000
Incremental Encoder -- BRIV 30R - EcoMag
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 2 to 1024
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Rotary Encoder with Integral Bearing -- ERN 1000
from DR. JOHANNES HEIDENHAIN GmbH

HEIDENHAINERN,ECNandEQNrotary encoders with integral bearing and mounted stator coupling are characterized by simple mounting and short overall length. Possible applications range from simple measuring tasks to position and speed control on servo drives. The hollow shaft of these encoders is slid... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Lines / Revolution: 100 to 3600
Incremental Encoder -- EEx HOG 161
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 250 to 2500
Rotary Encoder with Integral Bearing -- ERN 1123
from DR. JOHANNES HEIDENHAIN GmbH

HEIDENHAINERN,ECNandEQNrotary encoders with integral bearing and mounted stator coupling are characterized by simple mounting and short overall length. Possible applications range from simple measuring tasks to position and speed control on servo drives. The hollow shaft of these encoders is slid... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 500 to 8192
Incremental Encoder -- FOG 9
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 1 to 2500
  • Encoder Type: Incremental
  • Shaft Speed: 10000
Rotary Encoder with Integral Bearing -- ROD 1000
from DR. JOHANNES HEIDENHAIN GmbH

ROD,ROCandROQrotary encoders from HEIDENHAIN have their own bearings and are sealed. They are robust and compact. These encoders are coupled by the rotor to the measured shaft through a separate coupling that compensates axial motion and misalignment between the encoder shaft and measured shaft. [See More]

  • Encoder Technology: Optical
  • Lines / Revolution: 100 to 3600
  • Encoder Type: Incremental
  • Rotor Inertia: 7.08E-5
Incremental Encoder -- G 305
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 5 to 120
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Rotary Encoder without Integral Bearing -- ERO 1200
from DR. JOHANNES HEIDENHAIN GmbH

In addition to the system accuracy, the mounting and adjustment of the scanning head normally have a significant effect on the accuracy that can be achieved with rotary encoders without integral bearings. Of particular importance are the mounting eccentricity and radial runout of the measured shaft. [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Lines / Revolution: 1024 to 2048
Incremental Encoder -- G0333
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 6000 to 80000
Incremental Encoder -- G0355
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 6000 to 80000
  • Encoder Type: Incremental
  • Shaft Speed: 10000
Incremental Encoder -- G0356
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 6000 to 80000
  • Encoder Type: Incremental
  • Shaft Speed: 10000
Incremental Encoder -- G1I0H
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Optical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 5 to 16384
Incremental Encoder -- G1I0S
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Optical
  • Counts / Revolution: 5 to 16384
  • Encoder Type: Incremental
  • Shaft Speed: 3800