Ethernet Rotary Encoders

45 Results
Motion Control Sensors -- 2013657 [AFS60A-S4IB262144 / 1055364 from SICK]
from RS Components, Ltd.

SICK AFS60A-S4IB262144 / 1055364 [See More]

  • Output Signal: Ethernet; Ethernet ip
  • Counts / Revolution: 262144
  • Encoder Type: Absolute
  • Resolution: 18
Absolute Rotary Encoder -- Model A58HE Ethernet Absolute Encoder
from Encoder Products Company

The Model A58HE is an EtherCAT ®, EtherNet/IP ™, or PROFINET ®-ready, multi-turn absolute encoder designed for heavy duty industrial applications. It is particularly suited to applications where Ethernet-based connectivity is required, and the encoder must retain position information... [See More]

  • Output Signal: Ethernet
  • Resolution: 16 to ?
  • Encoder Type: Absolute; Multiturn
  • Diameter / Width: 2.28
absolute-encoders -- OCD-E2A2B-0013-9A70-PRM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Ethernet POWERLINK V2 interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Ethernet; Ethernet POWERLINK V2
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
Motion Control Sensors -- 2013659 [AFM60A-S4IB018X12 / 1055334 from SICK]
from RS Components, Ltd.

SICK AFM60A-S4IB018X12 / 1055334 [See More]

  • Output Signal: Ethernet; Ethernet ip
  • Counts / Revolution: 262144
  • Encoder Type: Absolute
  • Resolution: 30
Absolute Rotary Encoder -- Model A58SE Ethernet Absolute Encoder
from Encoder Products Company

The Model A58HE is an EtherCAT ®, EtherNet/IP ™, or PROFINET ®-ready, multi-turn absolute encoder designed for heavy duty industrial applications. It is particularly suited to applications that require Ethernet-based connectivity, and where the encoder must retain position... [See More]

  • Output Signal: Ethernet
  • Resolution: 16 to ?
  • Encoder Type: Absolute; Multiturn
  • Diameter / Width: 2.28
absolute-encoders -- OCD-E2A2B-0013-B060-PRM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Ethernet POWERLINK V2 interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Ethernet; Ethernet POWERLINK V2
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Hollow Shaft; Programmable
Motion Control Sensors -- 2200996
from RS Components, Ltd.

Allen Bradley 843ES-MIP14BA4 [See More]

  • Output Signal: Ethernet; Ethernet IP
  • Shaft Speed: 4096
  • Encoder Type: Absolute
  • Diameter / Width: 0.3937
absolute-encoders -- OCD-E2A2B-0013-B06V-PRM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Ethernet POWERLINK V2 interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]

  • Output Signal: Ethernet; Ethernet POWERLINK V2
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Hollow Shaft; Programmable
Motion Control Sensors -- 2667139 [AFM60A-BDIB018X12 / 1055325 from SICK]
from RS Components, Ltd.

SICK AFM60A-BDIB018X12 / 1055325 [See More]

  • Output Signal: Ethernet; Ethernet IP
  • Features: Hollow Shaft
  • Encoder Type: Absolute
  • Shaft Speed: 6000
absolute-encoders -- OCD-E2A2B-0013-C060-PRM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Ethernet POWERLINK V2 interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Ethernet; Ethernet POWERLINK V2
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
Motion Control Sensors -- 2667145 [AFM60A-BEIB018X12 / 1055326 from SICK]
from RS Components, Ltd.

SICK AFM60A-BEIB018X12 / 1055326 [See More]

  • Output Signal: Ethernet; Ethernet IP
  • Features: Hollow Shaft
  • Encoder Type: Absolute
  • Shaft Speed: 6000
absolute-encoders -- OCD-E2A2B-0013-C06V-PRM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Ethernet POWERLINK V2 interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP67 protection class. [See More]

  • Output Signal: Ethernet; Ethernet POWERLINK V2
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
Motion Control Sensors -- 2667148 [AFM60A-BGIB018X12 / 1062548 from SICK]
from RS Components, Ltd.

SICK AFM60A-BGIB018X12 / 1062548 [See More]

  • Output Signal: Ethernet; Ethernet IP
  • Features: Hollow Shaft
  • Encoder Type: Absolute
  • Counts / Revolution: 4096
absolute-encoders -- OCD-E2A2B-0013-S060-PRM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Ethernet POWERLINK V2 interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Ethernet; Ethernet POWERLINK V2
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
Motion Control Sensors -- 2667154 [AFM60A-S1IB018X12 / 1055331 from SICK]
from RS Components, Ltd.

SICK AFM60A-S1IB018X12 / 1055331 [See More]

  • Output Signal: Ethernet; Ethernet IP
  • Shaft Speed: 9000
  • Encoder Type: Absolute
  • Diameter / Width: 0.2362
absolute-encoders -- OCD-E2A2B-0013-S06V-PRM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Ethernet POWERLINK V2 interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP67 protection class. [See More]

  • Output Signal: Ethernet; Ethernet POWERLINK V2
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
absolute-encoders -- OCD-EEC1B-0013-9A70-PCM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: EtherNet/IP interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Ethernet; EtherNet/IP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
absolute-encoders -- OCD-EEC1B-0013-9A7A-PSM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: EtherNet/IP interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP54 protection class. [See More]

  • Output Signal: Ethernet; EtherNet/IP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
absolute-encoders -- OCD-EEC1B-0013-B060-PCM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: EtherNet/IP interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Ethernet; EtherNet/IP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Hollow Shaft; Programmable
absolute-encoders -- OCD-EEC1B-0013-B06A-PSM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: EtherNet/IP interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP54 protection class. [See More]

  • Output Signal: Ethernet; EtherNet/IP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Hollow Shaft; Programmable
absolute-encoders -- OCD-EEC1B-0013-C060-PCM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: EtherNet/IP interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Ethernet; EtherNet/IP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
absolute-encoders -- OCD-EEC1B-0013-C06A-PSM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: EtherNet/IP interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP54 protection class. [See More]

  • Output Signal: Ethernet; EtherNet/IP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
absolute-encoders -- OCD-EEC1B-0013-S060-PCM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: EtherNet/IP interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Ethernet; EtherNet/IP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
absolute-encoders -- OCD-EEC1B-0013-S06A-PSM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: EtherNet/IP interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP54 protection class. [See More]

  • Output Signal: Ethernet; EtherNet/IP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
absolute-encoders -- OCE-EC00B-0013-E140-2RW
from POSITAL B.V.

POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: Ethercat interface, Blind Hollow, ø 78mm ATEX, ø 14 mm (0.55") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Ethernet; Ethercat
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Hollow Shaft; Programmable
absolute-encoders -- OCE-EC00B-0013-E140-HFE
from POSITAL B.V.

POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: Ethercat interface, Blind Hollow, ø 78mm ATEX, ø 14 mm (0.55") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Ethernet; Ethercat
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Hollow Shaft; Programmable
absolute-encoders -- OCE-EC00B-0013-E140-HFG
from POSITAL B.V.

POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: Ethercat interface, Blind Hollow, ø 78mm ATEX, ø 14 mm (0.55") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Ethernet; Ethercat
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Hollow Shaft; Programmable
absolute-encoders -- OCE-EC00B-0013-E140-HFZ
from POSITAL B.V.

POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: Ethercat interface, Blind Hollow, ø 78mm ATEX, ø 14 mm (0.55") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Ethernet; Ethercat
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Hollow Shaft; Programmable
absolute-encoders -- OCE-EC00B-0013-E14W-2RW
from POSITAL B.V.

POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: Ethercat interface, Blind Hollow, ø 78mm ATEX, ø 14 mm (0.55") shaft and IP67 protection class. [See More]

  • Output Signal: Ethernet; Ethercat
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Hollow Shaft; Programmable
absolute-encoders -- OCE-EC00B-0013-E14W-HFE
from POSITAL B.V.

POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: Ethercat interface, Blind Hollow, ø 78mm ATEX, ø 14 mm (0.55") shaft and IP67 protection class. [See More]

  • Output Signal: Ethernet; Ethercat
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Hollow Shaft; Programmable
absolute-encoders -- OCE-EC00B-0013-E14W-HFG
from POSITAL B.V.

POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: Ethercat interface, Blind Hollow, ø 78mm ATEX, ø 14 mm (0.55") shaft and IP67 protection class. [See More]

  • Output Signal: Ethernet; Ethercat
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Hollow Shaft; Programmable
absolute-encoders -- OCE-EC00B-0013-E14W-HFZ
from POSITAL B.V.

POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: Ethercat interface, Blind Hollow, ø 78mm ATEX, ø 14 mm (0.55") shaft and IP67 protection class. [See More]

  • Output Signal: Ethernet; Ethercat
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Hollow Shaft; Programmable
absolute-encoders -- OCE-EC00B-0013-F100-2RW
from POSITAL B.V.

POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: Ethercat interface, Clamp, ø 78 mm, ATEX, ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Ethernet; Ethercat
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
absolute-encoders -- OCE-EC00B-0013-F100-HFE
from POSITAL B.V.

POSITAL IXARC absolute Zone 1 & 21 (Oil+Gas) encoder: Ethercat interface, Clamp, ø 78 mm, ATEX, ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Ethernet; Ethercat
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
Absolute Draw Wire Encoder with Fieldbus Interface -- SFA-5000 FB • SFA-10000 FB
from Hymark/Kentucky Gauge

Integrated absolute encoder. Profibus, CANopen and Devicenet interface. Programmable resolution up to 0,024 mm. M12 or PG connections. 5000 & 10000 mm measuring length. Compact design & easy installation [See More]

  • Output Signal: Ethernet; DeviceNet; Profibus; CANopen DS301-DS406, EtherCAT, Powerlink, Profinet IO, Modbus/TCP
  • Diameter / Width: 4.41
  • Encoder Type: Absolute
  • Operating Temperature: -40 to 185
Absolute Heavy Duty Encoder -- HMG 10
from Baumer Ltd.

The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10 years of... [See More]

  • Output Signal: Serial Synchronous Interface; Ethernet; DeviceNet; Profibus; Profinet, EtherCAT
  • Encoder Type: Absolute
  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
Absolute Encoder with Modbus TCP/IP Interface -- EM58 MT-EM58S MT-EMC58 MT-EMC59 MT
from Hymark/Kentucky Gauge

EM58 series: general purpose, multi turn. HS58 series: high accuracy, single turn. HM58 series: high resolution, multi turn. Fast and precise optical sensing. Position and velocity output. Integrated web server for parameter setup. Status information & LED diagnostics [See More]

  • Output Signal: Ethernet
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Optical
  • Shaft Speed: 6000
Absolute Heavy Duty Encoder -- PMG 10
from Baumer Ltd.

The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10 years of... [See More]

  • Output Signal: Serial Synchronous Interface; Ethernet; DeviceNet; Profibus; Profinet, EtherCAT
  • Encoder Type: Absolute
  • Encoder Technology: Magnetic
  • Resolution: 40
Absolute Encoder with Modbus TCP/IP Interface -- HM58 MT-HM58S MT-HMC58 MT-HMC59 MT
from Hymark/Kentucky Gauge

EM58 series: general purpose, multi turn. HS58 series: high accuracy, single turn. HM58 series: high resolution, multi turn. Fast and precise optical sensing. Position and velocity output. Integrated web server for parameter setup. Status information & LED diagnostics [See More]

  • Output Signal: Ethernet
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Optical
  • Shaft Speed: 6000
Absolute Heavy Duty Encoder with Intergrated Speed Switch -- HMG 10
from Baumer Ltd.

The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10 years of... [See More]

  • Output Signal: Serial Synchronous Interface; Ethernet; DeviceNet; Profibus; Profinet, EtherCAT
  • Encoder Type: Absolute
  • Encoder Technology: Magnetic
  • Features: Programmable
Absolute Encoder with Modbus TCP/IP Interface -- HS58 MT-HS58S MT-HSC58 MT-HSC59 MT
from Hymark/Kentucky Gauge

EM58 series: general purpose, multi turn. HS58 series: high accuracy, single turn. HM58 series: high resolution, multi turn. Fast and precise optical sensing. Position and velocity output. Integrated web server for parameter setup. Status information & LED diagnostics [See More]

  • Output Signal: Ethernet
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Optical
  • Shaft Speed: 6000
Absolute Heavy Duty Encoder with Intergrated Speed Switch -- PMG 10
from Baumer Ltd.

The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10 years of... [See More]

  • Output Signal: Serial Synchronous Interface; Ethernet; DeviceNet; Profibus; Profinet, EtherCAT
  • Encoder Type: Absolute
  • Encoder Technology: Magnetic
  • Resolution: 40
ATEX Fieldbus Encoder -- XAC80
from Hymark/Kentucky Gauge

DESCRIPTION. Heavy-duty fieldbus encoder. Single and multiturn version. Velocity output, roundloop function. For harsh environment such as steel mills, mobile equipment, construction machinery. Stainless steel housing available on request. ATEX cat. 3 certification for zones 2, 22 [See More]

  • Output Signal: Ethernet; DeviceNet; Profibus; CANopen, Profinet, EtherCAT, Modbus/TCP, Powerlink
  • Resolution: 13
  • Encoder Type: Absolute; Multiturn
  • Shaft Speed: 6000
Multi Turn Ethernet/IP Encoder -- EM58 EP-EM58S EP-EMC58 EP-EMC59 EP
from Hymark/Kentucky Gauge

Single & multi turn Ethernet/IP encoders. Fast and precise optical sensing. Resistant against magnetic fields. 100 Mbit/s half duplex operation. Integrated hub. EM58 series general purpose encoder;. HS/HM58 for high-end applications. M12 connections. Integrated Dip-switches for node setting [See More]

  • Output Signal: Ethernet
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Shaft Speed: 6000
Multi Turn Powerlink Encoder -- EM58 PL-EM58S PL-EMC58 PL-EMC59 PL
from Hymark/Kentucky Gauge

Single & multi turn Powerlink encoders. Fast and precise optical sensing. Resistant against magnetic fields. 100 Mbit/s half duplex operation. Integrated hub. EM58 series general purpose encoder;. HS/HM58 for high-end applications. M12 connections. Integrated Dip-switches for node setting [See More]

  • Output Signal: Ethernet
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Optical
  • Features: Hollow Shaft (optional feature)