PROFIBUS® Rotary Encoders

67 Results
Absolute Encoders -- ANS/ANM58
from SICK

The ANS/ANM58 is a powerful 58 mm absolute encoder. The numerous shaft and flange types as well as axial and radial connections make it suitable for integration into many different applications. Thanks to the combination of a precise optical singleturn measuring system and mechanical multiturn, the... [See More]

  • Output Signal: Profibus
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Mechanical
  • Features: Hollow Shaft (optional feature)
absolute-encoders -- OCD-DPC1B-0012-9A70-H2M
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
Absolute multiturn encoder with hollow shaft -- RM3008
from ifm efector inc.

For precise position, speed, angular and linear measurement. Direct output of the values via PROFIBUS interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy mounting directly on the shaft of the actuator. Learn more. View other products in this... [See More]

  • Output Signal: Profibus
  • Features: Hollow Shaft
  • Encoder Type: Absolute; Multiturn
  • Shaft Speed: 12000
Motion Control Sensors -- 2859314 [A3M60A-S1PB014X17 / 1053342 from SICK]
from RS Components, Ltd.

Encoders A3M60A-S1PB014x17 [See More]

  • Output Signal: Profibus; PROFIBUS
  • Diameter / Width: 0.2362
  • Encoder Type: Absolute
absolute-encoders -- OCD-DPC1B-0012-9A70-H3P
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
Absolute multiturn encoder with solid shaft -- RM3006
from ifm efector inc.

For precise position, speed, angular and linear measurement. Direct output of the values via PROFIBUS interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]

  • Output Signal: Profibus
  • Shaft Speed: 12000
  • Encoder Type: Absolute; Multiturn
  • Diameter / Width: 2.28
Motion Control Sensors -- 2869983 [A3M60B-BEPB013X13 / 1038825 from SICK]
from RS Components, Ltd.

SICK A3M60B-BEPB013X13 / 1038825 [See More]

  • Output Signal: Profibus; PROFIBUS
  • Features: Hollow Shaft
  • Encoder Type: Absolute
  • Diameter / Width: 0.4724
absolute-encoders -- OCD-DPC1B-0012-9A70-H72
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
Absolute multiturn encoder with solid shaft -- RM3007
from ifm efector inc.

For precise position, speed, angular and linear measurement. Direct output of the values via PROFIBUS interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]

  • Output Signal: Profibus
  • Shaft Speed: 12000
  • Encoder Type: Absolute; Multiturn
  • Diameter / Width: 2.28
absolute-encoders -- OCD-DPC1B-0012-9A70-HCC
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
Absolute singleturn encoder with solid shaft -- RN3001
from ifm efector inc.

For precise position, speed, angular and linear measurement. Direct output of the values via PROFIBUS interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]

  • Output Signal: Profibus
  • Shaft Speed: 12000
  • Encoder Type: Absolute
  • Diameter / Width: 2.28
absolute-encoders -- OCD-DPC1B-0012-B060-H2M
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Hollow Shaft; Programmable
absolute-encoders -- OCD-DPC1B-0012-B060-H3P
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Hollow Shaft; Programmable
absolute-encoders -- OCD-DPC1B-0012-B060-H72
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Hollow Shaft; Programmable
absolute-encoders -- OCD-DPC1B-0012-B060-HCC
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Hollow Shaft; Programmable
absolute-encoders -- OCD-DPC1B-0012-B06V-H2M
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Hollow Shaft; Programmable
absolute-encoders -- OCD-DPC1B-0012-B06V-H3P
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Hollow Shaft; Programmable
absolute-encoders -- OCD-DPC1B-0012-B06V-H72
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Hollow Shaft; Programmable
absolute-encoders -- OCD-DPC1B-0012-B06V-HCC
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Hollow Shaft; Programmable
absolute-encoders -- OCD-DPC1B-0012-C060-H2M
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
absolute-encoders -- OCD-DPC1B-0012-C060-H3P
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
absolute-encoders -- OCD-DPC1B-0012-C060-H72
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
absolute-encoders -- OCD-DPC1B-0012-C060-HCC
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
absolute-encoders -- OCD-DPC1B-0012-C06V-H2M
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP67 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
absolute-encoders -- OCD-DPC1B-0012-C06V-H3P
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP67 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
absolute-encoders -- OCD-DPC1B-0012-C06V-H72
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP67 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
absolute-encoders -- OCD-DPC1B-0012-C06V-HCC
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP67 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
absolute-encoders -- OCD-DPC1B-0012-S060-H2M
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
absolute-encoders -- OCD-DPC1B-0012-S060-H3P
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
absolute-encoders -- OCD-DPC1B-0012-S060-H72
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
absolute-encoders -- OCD-DPC1B-0012-S060-HCC
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
absolute-encoders -- OCD-DPC1B-0012-S06V-H2M
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP67 protection class. [See More]

  • Output Signal: Profibus; Profibus DP
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Programmable
Absolute Heavy Duty Encoder -- HMG 10
from Baumer Ltd.

The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10 years of... [See More]

  • Output Signal: Serial Synchronous Interface; Ethernet; DeviceNet; Profibus; Profinet, EtherCAT
  • Encoder Type: Absolute
  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
600 Series (Industrial) -- RHA 607-58 PROFIBUS
from Leine & Linde AB

Short description: > > Profibus output. - DPV0. - DPV2. > > IP 67 at housing,. IP 64 at shaft inlet. > > Support encoder profile. 3.062 and 3.162. > > Robust enclosure for. harsh environments. > > Shock and vibration. protected [See More]

  • Output Signal: Profibus
  • Encoder Type: Absolute
  • Encoder Technology: Mechanical
  • Features: Hollow Shaft
Absolute Encoder w/ Profibus Interface -- ACURO™ AI25
from Dynapar Corp.

The ACURO AI25 optical industrial absolute encoder is available in a single-turn or multi-turn version. The multi-turn design is based on a reliable high-speed gear with optical scanning and the latest generation of OptoASIC technology. [See More]

  • Output Signal: Profibus
  • Encoder Type: Absolute; Multiturn (optional feature)
  • Encoder Technology: Optical
  • Features: Hollow Shaft (optional feature)
Absolute Draw Wire Encoder with Fieldbus Interface -- SFA-5000 FB • SFA-10000 FB
from Hymark/Kentucky Gauge

Integrated absolute encoder. Profibus, CANopen and Devicenet interface. Programmable resolution up to 0,024 mm. M12 or PG connections. 5000 & 10000 mm measuring length. Compact design & easy installation [See More]

  • Output Signal: Ethernet; DeviceNet; Profibus; CANopen DS301-DS406, EtherCAT, Powerlink, Profinet IO, Modbus/TCP
  • Diameter / Width: 4.41
  • Encoder Type: Absolute
  • Operating Temperature: -40 to 185
Blind Shaft - Absolute Programmable Encoder - CES 58mm
from TR Electronic

The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]

  • Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
Absolute Heavy Duty Encoder -- PMG 10
from Baumer Ltd.

The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10 years of... [See More]

  • Output Signal: Serial Synchronous Interface; Ethernet; DeviceNet; Profibus; Profinet, EtherCAT
  • Encoder Type: Absolute
  • Encoder Technology: Magnetic
  • Resolution: 40
ATEX Fieldbus Encoder -- XAC80
from Hymark/Kentucky Gauge

DESCRIPTION. Heavy-duty fieldbus encoder. Single and multiturn version. Velocity output, roundloop function. For harsh environment such as steel mills, mobile equipment, construction machinery. Stainless steel housing available on request. ATEX cat. 3 certification for zones 2, 22 [See More]

  • Output Signal: Ethernet; DeviceNet; Profibus; CANopen, Profinet, EtherCAT, Modbus/TCP, Powerlink
  • Resolution: 13
  • Encoder Type: Absolute; Multiturn
  • Shaft Speed: 6000
Blind Shaft - Absolute Programmable Encoder - CES 65mm
from TR Electronic

65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be solved directly from the 65mm Rotary Encoder. Machine parts are controlled via cams signal directly from the... [See More]

  • Output Signal: Parallel; Serial Synchronous Interface; Interbus; DeviceNet; Profibus; CANopen
  • Features: Programmable
  • Encoder Type: Absolute
Absolute Heavy Duty Encoder with Intergrated Speed Switch -- HMG 10
from Baumer Ltd.

The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10 years of... [See More]

  • Output Signal: Serial Synchronous Interface; Ethernet; DeviceNet; Profibus; Profinet, EtherCAT
  • Encoder Type: Absolute
  • Encoder Technology: Magnetic
  • Features: Programmable
Lika ROTACOD Absolute Encoder -- AM58 K
from Hymark/Kentucky Gauge

Profibus and CANopen encoder. Stainless steel housing suitable for food industry. Connection cap with M12 connectors. Position & velocity output [See More]

  • Output Signal: Profibus; CANopen
  • Counts / Revolution: 8192
  • Encoder Type: Absolute
  • Shaft Speed: 6000
Blind Shaft - Absolute Programmable Encoder - CMS 58mm
from TR Electronic

The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]

  • Output Signal: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
Absolute Heavy Duty Encoder with Intergrated Speed Switch -- PMG 10
from Baumer Ltd.

The latest generation of absolute HeavyDuty encoders is the revolutionary merger of a sophisticated construction concept with bearings at each shaft end, new magnetic high-precision sensing and the patented Baumer Energy Harvesting technology which has proved reliable in more than 10 years of... [See More]

  • Output Signal: Serial Synchronous Interface; Ethernet; DeviceNet; Profibus; Profinet, EtherCAT
  • Encoder Type: Absolute
  • Encoder Technology: Magnetic
  • Resolution: 40
Lika ROTACOD Absolute Encoder with Fieldbus interface -- HM58 FB
from Hymark/Kentucky Gauge

DESCRIPTION. High performance multiturn encoder. CANopen, CANopen LIFT, Profibus-DP, DeviceNet interface. Solid shaft or blind hollow shaft [See More]

  • Output Signal: DeviceNet; Profibus; CANopen, CANlift
  • Counts / Revolution: 65536
  • Encoder Type: Absolute; Multiturn
  • Shaft Speed: 6000
Blind Shaft - Absolute Programmable Encoder - COS 58mm
from TR Electronic

The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]

  • Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
Absolute Rotary Encoders -- MAGRES
from Baumer Ltd.

Absolutely robust - high shock and vibration resistance. The MAGRES series is particularly robust and always works reliably even when exposed to heavy shock and vibration loads or condensation. With the magnetic scanning, compact designs can also be easily implemented. Flexible bus cover with all... [See More]

  • Output Signal: DeviceNet; Profibus; SAE J1939, PROFINET, EtherCat/PoE, EtherNet/IP, POWERLINK
  • Encoder Type: Absolute; Multiturn (optional feature)
  • Encoder Technology: Magnetic
  • Features: Hollow Shaft (optional feature)
Lika ROTACOD Absolute Encoder with Fieldbus interface -- HS58 FB
from Hymark/Kentucky Gauge

DESCRIPTION. High performance singleturn encoder. CANopen, CANopen LIFT, Profibus-DP, DeviceNet interface. Solid shaft or blind hollow shaft [See More]

  • Output Signal: DeviceNet; Profibus; CANopen, CANlift
  • Counts / Revolution: 262144
  • Encoder Type: Absolute
  • Shaft Speed: 6000
Hollow Shaft - Absolute Encoder - CEH 80mm
from TR Electronic

80mm series is a compact rotary encoder for mechanical engineering using bigger hollow shafts. As an absolute encoder, an actual position value is provided without any use of battery or counter. It is programmable, it is robust and compact. The rotary encoder can be carried by the hollow shaft. With... [See More]

  • Output Signal: Serial Synchronous Interface; Profibus
  • Features: Hollow Shaft
  • Encoder Type: Absolute
Absolute Rotary Encoders -- MAGRES EAM580
from Baumer Ltd.

The MAGRES series is particularly robust and always works reliably even when exposed to heavy shock and vibration loads or condensation. With the magnetic scanning, compact designs can also be easily implemented. Robust and reliable design. The durable magnetic sensing and tough design ensures high... [See More]

  • Output Signal: Voltage; Current; Serial Synchronous Interface; Profibus; CANOpen, Profinet, SAE J1939
  • Encoder Type: Absolute; Multiturn (optional feature)
  • Encoder Technology: Magnetic
  • Features: Hollow Shaft (optional feature)
Lika ROTACOD Absolute Encoder with Profibus DP Output -- AM58 PB
from Hymark/Kentucky Gauge

DESCRIPTION. Absolute multiturn encoders. Profibus-DP interface. Solid shaft or blind hollow shaft [See More]

  • Output Signal: Profibus
  • Counts / Revolution: 8192
  • Encoder Type: Absolute; Multiturn
  • Shaft Speed: 6000
Hollow Shaft - Absolute Programmable Encoder CMH 58mm
from TR Electronic

The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]

  • Output Signal: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Absolute; Multiturn
Hollow Shaft Absolute Encoder -- HMG 161
from Baumer Ltd.

160 mm design Hollow shaft - HMG 161. Through hollow shaft ø38...70 mm. SSI, CANopen, Profibus or DeviceNet. Special corrosion protection. Additional incremental signals optionally available. Redundant absolute signals optionally available. Insulated shaft optionally available [See More]

  • Output Signal: Serial Synchronous Interface; DeviceNet; Profibus
  • Features: Hollow Shaft
  • Encoder Type: Absolute
Lika ROTACOD Absolute Encoder with Profibus DP Output -- AS58 PB
from Hymark/Kentucky Gauge

DESCRIPTION. Absolute singleturn encoders. Profibus-DP interface. Solid shaft or blind hollow shaft [See More]

  • Output Signal: Profibus
  • Counts / Revolution: 8192
  • Encoder Type: Absolute
  • Shaft Speed: 6000
Hollow Shaft - Absolute Programmable Encoder QEH 80mm
from TR Electronic

80mm series is a compact rotary encoder for mechanical engineering using bigger hollow shafts. As an absolute encoder, an actual position value is provided without any use of battery or counter. It is programmable, it is robust and compact. The rotary encoder can be carried by the hollow shaft. With... [See More]

  • Output Signal: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Absolute
Solid Shaft Absolute Encoder -- AMG 71
from Baumer Ltd.

60 mm design Solid shaft - AMG 71. Servo flange, solid shaft ø6 mm. SSI, CANopen, Profibus or DeviceNet [See More]

  • Output Signal: Serial Synchronous Interface; DeviceNet; Profibus
  • Encoder Type: Absolute
Hollow Shaft - Absolute Programmable Encoder QEH 81mm
from TR Electronic

80mm series is a compact rotary encoder for mechanical engineering using bigger hollow shafts. As an absolute encoder, an actual position value is provided without any use of battery or counter. It is programmable, it is robust and compact. The rotary encoder can be carried by the hollow shaft. With... [See More]

  • Output Signal: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Absolute
Hollow Shaft - Absolute Programmable Encoder QOH 80mm
from TR Electronic

80mm series is a compact rotary encoder for mechanical engineering using bigger hollow shafts. As an absolute encoder, an actual position value is provided without any use of battery or counter. It is programmable, it is robust and compact. The rotary encoder can be carried by the hollow shaft. With... [See More]

  • Output Signal: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Absolute
Integrated Coupling - Absolute Programmable Encoder CEK 58
from TR Electronic

The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]

  • Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
Integrated Coupling - Absolute Programmable Encoder CEK 65
from TR Electronic

65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be solved directly from the 65mm Rotary Encoder. Machine parts are controlled via cams signal directly from the... [See More]

  • Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Programmable
  • Encoder Type: Absolute
Integrated Coupling - Absolute Programmable Encoder CMK 58mm
from TR Electronic

The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]

  • Output Signal: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
Integrated Coupling - Absolute Programmable Encoder COK 58mm
from TR Electronic

Absolute Encoder COK 58mm Integrated Coupling [See More]

  • Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Programmable
  • Encoder Type: Absolute
Solid Shaft - Absolute Programmable Encoder - CEV 58mm
from TR Electronic

The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]

  • Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
Solid Shaft - Absolute Programmable Encoder - CMV 58mm
from TR Electronic

The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]

  • Output Signal: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
Solid Shaft - Absolute Programmable Encoder - CMV 65mm
from TR Electronic

65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be solved directly from the 65mm Rotary Encoder. Machine parts are controlled via cams signal directly from the... [See More]

  • Output Signal: Profibus
  • Features: Programmable
  • Encoder Type: Absolute
Solid Shaft - Absolute Programmable Encoder - COV 58mm
from TR Electronic

The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]

  • Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
Solid Shaft - Absolute Programmable Encoder CEV 65mm
from TR Electronic

65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be solved directly from the 65mm Rotary Encoder. Machine parts are controlled via cams signal directly from the... [See More]

  • Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
  • Features: Programmable
  • Encoder Type: Absolute