SSI Rotary Encoders
from DigiKey
ENCODER ABSOLUTE SSI VERT CONN [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -40 to 221
- Counts / Revolution: 4096
from RS Components, Ltd.
Rotational encoder 60mm SSI [See More]
- Output Signal: Serial Synchronous Interface; Ssi
- Features: Hollow Shaft
- Encoder Type: Absolute
- Shaft Speed: 10000
from Gurley Precision Instruments
The A08 magnetic absolute rotary encoder is designed for light industrial applications that require up to 12-bits of resolution in a very small package. Major features and advantages: - Power Supply: +5VDC. - Current consumption: not more than 50mA. - Maximum mechanical speed: 6,000 RPM; operational... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from FAULHABER MICROMO
Minimal wiring requirements. Absolute angle information directly after power-on. No referencing necessary. Small size. Line Driver. Customer-specific resolutions possible [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Lines / Revolution: 4096
from Sensata Technologies
Features. With its two-part design, the ACW4 absolute single-turn offers maximum flexibility for installation. Rugged and excellent resistance to shock and vibration. Robust, proven magnetic technology. Environmentally resistant, IP 67 standard (IP69K option). Extended operating range from -40... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Operating Temperature: -40 to 185
from DigiKey
KHK53-AXS00107 ABSOL. LINEAR [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -4 to 140
- Encoder Technology: Magnetic
from RS Components, Ltd.
SICK AFS60B-S4AA008192 / 1039018 [See More]
- Output Signal: Serial Synchronous Interface; Ssi
- Counts / Revolution: 8192
- Encoder Type: Absolute
- Resolution: 13
from Gurley Precision Instruments
The Model A23S with SSI output is a heavy-duty absolute rotary encoder with opto-electronic technology and standard SSI (RS422/RS485) interface. It is available as a single-turn encoder with up to 16 bits of resolution (65,536 steps per revolution), or as a multi-turn with a range of 2 (16,384)... [See More]
- Output Signal: Parallel; Serial Synchronous Interface
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Features: Programmable
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from FAULHABER MICROMO
Minimal wiring requirements. Absolute angle information directly after power-on. No referencing required within one motor revolution. Small size. Line Driver [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Lines / Revolution: 4096
from Sensata Technologies
The HMT25 geared multi-turn encoder provides absolute position information over multiple turns of the input shaft. It keeps track of the exact position even during periods of power loss without the need for a battery backup. The HMT25 series is capable of outputs up to 4096 counts per turn and can... [See More]
- Output Signal: Serial Synchronous Interface
- Lines / Revolution: 4096
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from DigiKey
AMT23 ABS 12BIT SSI 5MM [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -40 to 221
from RS Components, Ltd.
SICK AFS60B-THAA008192 / 1055700 [See More]
- Output Signal: Serial Synchronous Interface; SSI
- Features: Hollow Shaft
- Encoder Type: Absolute
- Counts / Revolution: 8192
from Gurley Precision Instruments
The model A87H encoder is a single-turn high resolution absolute rotary encoder with opto-electronic technology. This encoder is used in a wide variety of position-sensing applications for high resolution measuring of angles and distances. Mechanical features include a 87mm aluminum housing, with a... [See More]
- Output Signal: Serial Synchronous Interface; BiSS
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from FAULHABER MICROMO
Minimal wiring requirements. Absolute angle information directly after power-on. No referencing required within one motor revolution. Fully integrated encoder for brushless DC-motors of the B series. Extremely compact, motors are not extended by encoders [See More]
- Output Signal: Current; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Lines / Revolution: 4096
from Sensata Technologies
For the absolute version Serial Synchronous Interface SSI output provides effective synchronisation in a closed-loop control system. A clock pulse train from a controller is used to shift out sensor data: one bit of position data is transmitted to the controller per clock pulse received by the... [See More]
- Output Signal: Serial; Serial Synchronous Interface
- Features: Hollow Shaft
- Encoder Type: Absolute; Incremental
- Lines / Revolution: 10000
from DigiKey
ENCODER ABSOLUTE SSI CONNECTOR [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -4 to 185
- Counts / Revolution: 2048
from RS Components, Ltd.
SICK AFM60B-BEAC004096 / 1059950 [See More]
- Output Signal: Serial Synchronous Interface; SSI
- Features: Hollow Shaft
- Encoder Type: Absolute
- Counts / Revolution: 4096
from Gurley Precision Instruments
The model A90 encoder is a single-turn high resolution absolute rotary encoder with optoelectronic technology. This encoder is used in a wide variety of position-sensing applications for high resolution measuring of angles and distances. Mechanical features include a 90-mm aluminum housing,... [See More]
- Output Signal: Serial Synchronous Interface; BiSS
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 26
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from Sensata Technologies
Parameters [See More]
- Output Signal: Serial; Serial Synchronous Interface
- Features: Hollow Shaft
- Encoder Type: Absolute; Incremental
- Lines / Revolution: 10000
from DigiKey
ENCODER ABSOLUTE SSI CABLE [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -4 to 185
from RS Components, Ltd.
SICK AFM60B-S1AC008192 / 1037863 [See More]
- Output Signal: Serial Synchronous Interface; SSI
- Counts / Revolution: 8192
- Encoder Type: Absolute
- Shaft Speed: 9000
from Gurley Precision Instruments
Major Features and Advantages: Up to 20-bit single-turn resolution available. Up to 44-bit (20-bits/turn + 24-bit turns) gearless multi-turn resolution available. Standard synchro flange. SSI interface standard (RS-485) - 4 MHz clock frequency. Accuracy: +/- 30 arcsec. The Model M58S with SSI output... [See More]
- Output Signal: Serial; Serial Synchronous Interface
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Resolution: 20
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from Sensata Technologies
Low profile package saves space. Excellent resistance to shock and vibration. 30mm standard through shaft, PEEK reduction hub available. High protection level of IP66. High performance in temperatures from –40 °C to +100 °C. Resolutions up to 10,000 PPR, incremental or 16 BITS... [See More]
- Output Signal: Serial; Serial Synchronous Interface
- Features: Hollow Shaft
- Encoder Type: Absolute
- Lines / Revolution: 10000
from DigiKey
ENCODER ABS MAGNETIC SSI CONN [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -40 to 185
- Counts / Revolution: 335 to 872
from RS Components, Ltd.
SICK AFM60B-S1AM004096 / 1053154 [See More]
- Output Signal: Serial Synchronous Interface; SSI
- Counts / Revolution: 4096
- Encoder Type: Absolute
- Shaft Speed: 9000
from Gurley Precision Instruments
The series A19 & A20 are miniature single-turn absolute rotary encoders with optical reflective technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes, where high resolution is required. In addition,... [See More]
- Output Signal: Serial; Serial Synchronous Interface; BiSS
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 20
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from Sensata Technologies
Sensata-BEI Sensors' TCW4 sensors provide absolute multi-turn measurement with an SSI output in an over-molded, modular package that offers design flexibility and protection from the environment. [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -4 to 185
- Encoder Type: Absolute; Multiturn
from DigiKey
ENC ABSLT SSI USER SELECT CONN [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -4 to 185
from RS Components, Ltd.
SICK AFM60B-S4AA004096 / 1037777 [See More]
- Output Signal: Serial Synchronous Interface; SSI
- Shaft Speed: 9000
- Encoder Type: Absolute
- Diameter / Width: 0.3937
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from DigiKey
ENC ABSLT SSI USER SELECT CONN [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -4 to 185
from RS Components, Ltd.
SICK AFM60E-S1AC004096 / 1037649 [See More]
- Output Signal: Serial Synchronous Interface; SSI
- Shaft Speed: 9000
- Encoder Type: Absolute
- Diameter / Width: 0.3937
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from DigiKey
ENC ABSOLUT SSI USR SELECT CABLE [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -4 to 185
from RS Components, Ltd.
SICK AFM60E-S4KA004096 / 1073191 [See More]
- Output Signal: Serial Synchronous Interface; SSI
- Shaft Speed: 9000
- Encoder Type: Absolute
- Diameter / Width: 0.3937
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from DigiKey
ENC ABSLT SSI USER SELECT CONN [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -4 to 185
from RS Components, Ltd.
SICK AFM60E-TEAC004096 / 1056934 [See More]
- Output Signal: Serial Synchronous Interface; SSI
- Features: Hollow Shaft
- Encoder Type: Absolute
- Shaft Speed: 9000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from DigiKey
ENC ABSLT SSI USER SELECT CONN [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -4 to 185
from RS Components, Ltd.
SICK AFM60E-TGAK004096 / 1056788 [See More]
- Output Signal: Serial Synchronous Interface; SSI
- Features: Hollow Shaft
- Encoder Type: Absolute
- Shaft Speed: 9000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from DigiKey
ENC ABSLT SSI USER SELECT CONN [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -4 to 185
from RS Components, Ltd.
SICK AFM60S-TDSC016384 / 1111703 Encoder [See More]
- Output Signal: Serial Synchronous Interface; SSI
- Counts / Revolution: 1024
- Features: Hollow Shaft
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from DigiKey
ENC ABSLT SSI USER SELECT CONN [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -4 to 185
from RS Components, Ltd.
SICK AFS60A-S4AC065536 / 1038900 [See More]
- Output Signal: Serial Synchronous Interface; SSI
- Shaft Speed: 9000
- Encoder Type: Absolute
- Diameter / Width: 0.3937
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from DigiKey
ENC ABSOLUT SSI USR SELECT CABLE [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -4 to 185
from RS Components, Ltd.
SICK AFS60A-TEAK065536 / 1052828 [See More]
- Output Signal: Serial Synchronous Interface; SSI
- Features: Hollow Shaft
- Encoder Type: Absolute
- Shaft Speed: 9000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from DigiKey
ENC ABSOLUT SSI USR SELECT CABLE [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -4 to 185
from RS Components, Ltd.
SICK AHM36A-S3PC014X12 / 1066007 [See More]
- Output Signal: Serial Synchronous Interface; SSI
- Shaft Speed: 6000
- Encoder Type: Absolute
- Diameter / Width: 0.2362
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from DigiKey
ENC ABSOLUT SSI USR SELECT CABLE [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -4 to 185
from RS Components, Ltd.
SICK BCG05-A1NM0155 / 1068864 [See More]
- Output Signal: Serial Synchronous Interface; SSI
- Encoder Type: Absolute
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from DigiKey
ENC ABSLT SSI USER SELECT CONN [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -4 to 185
from RS Components, Ltd.
SICK BCG19-A1AM1007 / 1056983 [See More]
- Output Signal: Serial Synchronous Interface; SSI
- Encoder Type: Absolute
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from DigiKey
ENC ABSOLUT SSI USR SELECT CABLE [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -40 to 212
from RS Components, Ltd.
SICK BKS09-ATBM0520 / 1035241 [See More]
- Output Signal: Serial Synchronous Interface; SSI
- Shaft Speed: 3500
- Encoder Type: Absolute
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from DigiKey
ENC ABSLT SSI USER SELECT CONN [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -40 to 212
from RS Components, Ltd.
SICK AFM60E-S1AA004096 / 1037438 [See More]
- Output Signal: Serial Synchronous Interface; SSI
- Shaft Speed: 4096
- Counts / Revolution: 4096
- Diameter / Width: 0.2362
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from DigiKey
ENC ABSLT SSI USER SELECT CONN [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -40 to 212
from RS Components, Ltd.
Mag Abs 12bits SSI Kit 6mm shaft [See More]
- Output Signal: Serial Synchronous Interface; SSI
- Shaft Speed: 12000
- Encoder Technology: Magnetic
- Diameter / Width: 0.2362
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from DigiKey
ENC ABSLT SSI USER SELECT CONN [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -40 to 212
from RS Components, Ltd.
Mag Abs 12bits SSI Kit 6mm shaft [See More]
- Output Signal: Serial Synchronous Interface; SSI
- Shaft Speed: 12000
- Encoder Technology: Magnetic
- Diameter / Width: 0.2362
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from DigiKey
ENC ABSLT SSI USER SELECT CONN [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -40 to 212
from RS Components, Ltd.
SICK ARS60-AAA04096 / 1031431 [See More]
- Output Signal: Serial Synchronous Interface; SSI
- Features: Hollow Shaft
- Encoder Type: Absolute
- Counts / Revolution: 4096
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from DigiKey
ENC ABSOLUT SSI USR SELECT CABLE [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -40 to 212
from RS Components, Ltd.
SICK ARS60-A4A08192 / 1031447 [See More]
- Output Signal: Serial Synchronous Interface; Gray, ssi
- Counts / Revolution: 8192
- Encoder Type: Absolute
- Shaft Speed: 10000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from DigiKey
ENC ABSLT SSI USER SELECT CONN [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -40 to 212
from RS Components, Ltd.
Hengstler RC58/0013EK.42SGB [See More]
- Output Signal: Serial Synchronous Interface; Gray, ssi
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from DigiKey
ENC ABSOLUT SSI USR SELECT CABLE [See More]
- Output Signal: Serial Synchronous Interface
- Operating Temperature: -40 to 212
from RS Components, Ltd.
Hengstler RC58/0012EK.42SGB [See More]
- Output Signal: Serial Synchronous Interface; Gray, ssi
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from maxon
maxon Easy absolute encoders feature a robust design and high signal quality. The ENC EASY Absolute XT is a single-turn absolute encoder with 4096 steps per turn for an SSI or BiSS-C interface. The signal protocols SSI or BiSS-C can be programmed at the factory. The XT version has an extended... [See More]
- Output Signal: Current; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Shaft Speed: 30000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from Dynapar Corp.
Up to 17 Bit True Singleturn Positioning. Onboard Diagnostics. SSI Interface [See More]
- Output Signal: Serial Synchronous Interface; Interbus
- Encoder Type: Absolute; Multiturn (optional feature)
- Encoder Technology: Optical
- Features: Hollow Shaft (optional feature)
from Leine & Linde AB
Short description: > > 13 bit SSI output. > > Binary or Gray coded. > > 5 Vdc or 9...36 Vdc. > > IP 67 at housing,. IP 66 at shaft inlet. > > Robust housing for harsh. environment. > > Shock and vibration. protected [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Features: Hollow Shaft
from Broadcom Inc.
The AEAT-60xx series is a high performance, low cost, optical absolute magnetic encoder module, designed to detect absolute angular position for precise motor feedback. The magnetic encoder provides design engineers the option of a 10-bit or 12-bit resolution package to cater to different... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Resolution: 12
from BEI Sensors
An absolute optical rotary encoder provides a unique binary word for each position. Single-turn encoders are ideal for motion control applications where the position-sensing device moves at a slow rate under one rotation or is inactive for long periods of time. Absolute encoders excel in situations... [See More]
- Output Signal: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Absolute; Multiturn
from Hymark/Kentucky Gauge
Integrated absolute encoder. SSI interface, gray or binary coded. Compact design & easy installation. 5000 & 10000 mm measuring length. Resolution 0.1, 0.05, 0.024 mm (other on request) [See More]
- Output Signal: Serial Synchronous Interface
- Diameter / Width: 4.92
- Encoder Type: Absolute
- Absolute Encoder Output Code: Gray; Binary
from maxon
maxon ENX absolute encoders feature a robust design and high signal quality. The ENX EASY Absolute is a single-turn absolute encoder with 4096 steps per turn for SSI or BiSS-C interfaces. The SSI or BiSS-C signal protocols can be programmed at the factory. [See More]
- Output Signal: Current; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Shaft Speed: 25000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Resolution: 10
from Dynapar Corp.
Short Mounting Depth Allows Installation in Tight Motor Endbells. Up to 10,000RPM Speed Capability for Majority of Servomotor Applications. 8mm Hubshaft Mount for Easy Installation [See More]
- Output Signal: Serial Synchronous Interface; BiSS
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft (optional feature)
from Broadcom Inc.
The Avago AEAT-6600-T16 angular magnetic encoder IC is a contact less magnetic rotary encoder for accurate angular measurement over a full turn of 360 degrees. It is a system-on-chip, combining integrated Hall elements, analog front end and digital signal processing in a single device. To measure... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Features: Programmable
from BEI Sensors
The H40 is an ultra heavy duty encoder whose internal structure is totally isolated from severe shock and shaft loading conditions. The optics and electronics are supported in shock absorbing material within the heavy cast outer housing. The encoder shaft is flexibly coupled to the high load... [See More]
- Output Signal: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from TR Electronic
65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be solved directly from the 65mm Rotary Encoder. Machine parts are controlled via cams signal directly from the... [See More]
- Output Signal: Parallel; Serial Synchronous Interface; Interbus; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Absolute
from Hymark/Kentucky Gauge
DESCRIPTION. Compact programmable encoder. Multiturn version up to 14 bit. SSI or Bit parallel output. Solid or blind hollow shaft. Teach-in function [See More]
- Output Signal: Parallel; Serial Synchronous Interface
- Features: Hollow Shaft; Programmable
- Encoder Type: Absolute; Multiturn
- Counts / Revolution: 262144
from maxon
maxon ENX encoders feature a robust design and high signal quality. The ENX EASY INT Absolute is a sterilizable single-turn absolute encoder with 4,096 steps per turn for an SSI or BiSS-C interface. The ESD protection circuitry, cable strain relief, and robust general design of the ENX series make... [See More]
- Output Signal: Current; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Shaft Speed: 200000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Resolution: 12
from Dynapar Corp.
The AD34 is the most compact absolute encoder in class. It is available with a resolution upto 17 Bit Singleturn. The mechanical design consists of two ball bearings and a flexible tor-que support. The AD34 complements the ACURO-DRIVE series and is appropriate for usewithin BLDC servo motors with... [See More]
- Output Signal: Serial Synchronous Interface; BiSS
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft (optional feature)
from Broadcom Inc.
Avago's AEAT-84AD enhances the functionality of the AEAS-7000 singleturn module by providing multiturn capabilities and eliminates the need for alignment (via its Plug &Play feature). Notably, its ability to operate up to 125C enables applications in harsher operating environment. Avago's... [See More]
- Output Signal: Serial Synchronous Interface; Multiplexed
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Resolution: 12
from BEI Sensors
The H25 is the flagship of the BEI Industrial Encoders product line. It was designed from the ground up for the industrial marketplace. The H25 offers features such as EMI shielding, 40 lb. ABEC 7 bearings, matched thermal coefficients on critical components, and custom high-efficiency optics. The... [See More]
- Output Signal: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Output Signal: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Absolute; Multiturn
from Hymark/Kentucky Gauge
DESCRIPTION. Compact & robust absolute encoders. Resolution up to 12 bit. SSI, Bit parallel & analogue. IP65 protection. Tool turret version with LED for zero position [See More]
- Output Signal: Voltage; Current; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from maxon
maxon ENX absolute encoders feature a robust design and high signal quality. The ENX EASY Absolute is a single-turn absolute encoder with 4096 steps per turn for SSI or BiSS-C interfaces. The SSI or BiSS-C signal protocols can be programmed at the factory. The XT version has an extended temperature... [See More]
- Output Signal: Current; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Shaft Speed: 30000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Resolution: 12
from Broadcom Inc.
The AEAT-84AD provides all functions as an optoelectronicmechanical unit in order to implement, with single turn absolute encoder, an absolute multi-turn encoder with a combined capacity of up to 30 bits at extended temperature. The unit consists of an IR-LED circuit board, a phototransistor (PT)... [See More]
- Output Signal: Serial Synchronous Interface; Multiplexed
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Resolution: 14
from BEI Sensors
The M58 is a rugged industrial grade metric incremental encoder providing a unique combination of performance and flexibility. The M58 features a wide range of resolutions, up to 80,000 cycles per turn. The robust design of the M58 provides it with excellent resistance to shock and vibration. IP65... [See More]
- Output Signal: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 256 to 80000
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Absolute; Multiturn
from Hymark/Kentucky Gauge
DESCRIPTION. High resolution absolute encoder for motor feedback. Additional incremental track. Tapered shaft design. SSI or BiSS output. Resolution 21 bit [See More]
- Output Signal: Current; Serial Synchronous Interface; BiSS Output
- Resolution: 21
- Encoder Type: Absolute
- Shaft Speed: 6000
from maxon
maxon ENX absolute encoders feature a robust design and high signal quality. The ENX EASY Absolute is a single-turn absolute encoder with 4096 steps per turn for SSI or BiSS-C interfaces. The SSI or BiSS-C signal protocols can be programmed ex works. Signal protocol, cable length and cable alignment... [See More]
- Output Signal: Current; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Shaft Speed: 200000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Resolution: 10
from Broadcom Inc.
The Avago Technologies AEAT-9000 series are high resolution single turn optical absolute encoders. They are designed to allow design engineers to achieve superior positioning performance in terms of speed and accuracy performance. The modular package enables the encoder to be directly integrated to... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Lines / Revolution: 2048
from BEI Sensors
Delivering an absolute position, POSATEXTM singel or multi turn encoders are certified EEx d IIC T6, they have been developped for category 2 applications: zone 1 (gas) and 21 (dust) [See More]
- Output Signal: Serial Synchronous Interface; DeviceNet; CANopen
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Features: Hollow Shaft
from TR Electronic
80mm series is a compact rotary encoder for mechanical engineering using bigger hollow shafts. As an absolute encoder, an actual position value is provided without any use of battery or counter. It is programmable, it is robust and compact. The rotary encoder can be carried by the hollow shaft. With... [See More]
- Output Signal: Serial Synchronous Interface; Profibus
- Features: Hollow Shaft
- Encoder Type: Absolute
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute kit-encoder. Precise optical sensing. Singleturn resolution up to 21 bit. Hollow shaft up to Ø25mm [See More]
- Output Signal: Serial; Serial Synchronous Interface; BiSS-C
- Encoder Type: Modular Kit
- Encoder Technology: Optical
- Features: Hollow Shaft
from maxon
maxon ENX encoders feature a robust design and high signal quality. The ENX EASY INT Absolute is a sterilizable single-turn absolute encoder with 4,096 steps per turn for an SSI or BiSS-C interface. The ESD protection circuitry, cable strain relief, and robust general design of the ENX series make... [See More]
- Output Signal: Current; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Shaft Speed: 200000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Resolution: 12
from Broadcom Inc.
The Avago Technologies AEAT-9000 series are high resolution single turn optical absolute encoders. They are designed to allow design engineers to achieve superior positioning performance in terms of speed and accuracy performance. The modular package enables the encoder to be directly integrated to... [See More]
- Output Signal: Square Wave; Serial; Serial Synchronous Interface
- Encoder Type: Absolute; Incremental
- Encoder Technology: Optical
- Counts / Revolution: 2048
from BEI Sensors
New range of compact multiturn encoder with, besides the position, integrated intelligent additional function (speed, electronic limit switches, incremental channels) [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Resolution: 13
from TR Electronic
The 110mm series, you will have a real multi-turn encoder which gives you an actual position value without any battery or counter. With inlays you can decrease the diameter of the hollow shaft. A torque support with an adjustable ball, joint bar or a spring secures against rotation. For industrial... [See More]
- Output Signal: Serial Synchronous Interface
- Features: Hollow Shaft; Programmable
- Encoder Type: Absolute; Multiturn
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute kit-encoders. Precise optical sensing. Singleturn resolution up to 23 bit. Electronic multiturn counter. Hollow shaft up to Ø45 mm [See More]
- Output Signal: Serial; Serial Synchronous Interface; BiSS-C
- Encoder Type: Modular Kit
- Encoder Technology: Optical
- Features: Hollow Shaft
from maxon
maxon ENX encoders feature a robust design and high signal quality. The ENX 22 EMT for IDX generates multi-turn and single-turn information with a resolution of 131,072 steps per turn (single-turn) and 65,536 turns (multi-turn). This encoder does not need an additional buffer battery to record... [See More]
- Output Signal: Current; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Shaft Speed: 12000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Resolution: 12
from BEI Sensors
New range of compact multiturn encoder with, besides the position, integrated intelligent additional function (speed, electronic limit switches, incremental channels) [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Features: Hollow Shaft
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Output Signal: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Hollow Shaft; Programmable
- Encoder Type: Absolute; Multiturn
from Hymark/Kentucky Gauge
Compact encoder with ø20 mm hollow shaft. Single turn up to 8192 cpr. True multi turn (without battery backup). Cable and connector output. Rugged design with IP67 protection and fixing clamp [See More]
- Output Signal: Serial Synchronous Interface
- Features: Hollow Shaft
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 9000 to 12000
from maxon
The maxon ENX 8 EASY offers high signal quality and a high level of integration into the motor. Various protocols can be programmed: 3 channel differential, absolute encoder (SSI or BiSS-C), and commutation signals. Different cable materials and lengths are available. Configure your encoder online... [See More]
- Output Signal: Current; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Shaft Speed: 80000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Resolution: 10
from TR Electronic
80mm series is a compact rotary encoder for mechanical engineering using bigger hollow shafts. As an absolute encoder, an actual position value is provided without any use of battery or counter. It is programmable, it is robust and compact. The rotary encoder can be carried by the hollow shaft. With... [See More]
- Output Signal: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Hollow Shaft; Programmable
- Encoder Type: Absolute
from Hymark/Kentucky Gauge
DESCRIPTION. IEC Ex & ATEX certified bearingless encoder. IEC Ex certification Ex mc IIC T4 Gc, Zone 2, Gas group IIC. ATEX certification II 3G Ex mc IIC T4 Gc. Absolute and incremental position. Ring dimensions on request. IP68 protection [See More]
- Output Signal: Serial Synchronous Interface; Push-Pull, Line Driver, AB0 /AB0
- Encoder Type: Absolute; Incremental; Ring / Bearingless
- Encoder Technology: Magnetic
- Accuracy: 1440.00
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Resolution: 12
from TR Electronic
80mm series is a compact rotary encoder for mechanical engineering using bigger hollow shafts. As an absolute encoder, an actual position value is provided without any use of battery or counter. It is programmable, it is robust and compact. The rotary encoder can be carried by the hollow shaft. With... [See More]
- Output Signal: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Hollow Shaft; Programmable
- Encoder Type: Absolute
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute single or multiturn encoder. Integrated cams programmer. Solid shaft or blind hollow shaft [See More]
- Output Signal: Voltage; Current; Serial Synchronous Interface; Profibus (optional feature)
- Features: Programmable
- Encoder Type: Absolute; Multiturn (optional feature)
- Resolution: 4096 to 40996
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Resolution: 12
from TR Electronic
80mm series is a compact rotary encoder for mechanical engineering using bigger hollow shafts. As an absolute encoder, an actual position value is provided without any use of battery or counter. It is programmable, it is robust and compact. The rotary encoder can be carried by the hollow shaft. With... [See More]
- Output Signal: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Hollow Shaft; Programmable
- Encoder Type: Absolute
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute, contactless. For arcs and segmented rings. Robotics [See More]
- Output Signal: Serial Synchronous Interface
- Resolution: 4096 to 16384
- Encoder Type: Absolute
- Shaft Speed: 15000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Resolution: 12
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Absolute; Multiturn
from Hymark/Kentucky Gauge
Absolute contactless sensing. Hollow shaft up to 110 mm. SSI & BiSS output with alarm bits. Self-fixing ring (no fixing holes required). IP68 protection [See More]
- Output Signal: Serial Synchronous Interface; BiSS
- Encoder Type: Ring / Bearingless
- Encoder Technology: Magnetic
- Shaft Speed: 15000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from TR Electronic
65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be solved directly from the 65mm Rotary Encoder. Machine parts are controlled via cams signal directly from the... [See More]
- Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Absolute
from Hymark/Kentucky Gauge
DESCRIPTION. Compact optical multiturn encoder. Resolution up to 8192 cpr and 16384 turns. Solid shaft or hollow shaft. High degree of protection, IP67 [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Features: Hollow Shaft
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Output Signal: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Absolute; Multiturn
from Hymark/Kentucky Gauge
DESCRIPTION. High resolution multiturn encoder. Servo or clamp flange. Solid or hollow shaft version. Resolution up to 16 + 14 bit. Additional incremental track, 2048 PPR sin/cos. For motor feedback applications [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Features: Hollow Shaft
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from TR Electronic
Absolute Encoder COK 58mm Integrated Coupling [See More]
- Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Absolute
from Hymark/Kentucky Gauge
DESCRIPTION. Compact optical single turn encoder. Size 58 mm. Servo or clamp flange. Solid shaft or hollow shaft version. Resolution up to 8192 cpr. High degree of protection, IP67 [See More]
- Output Signal: Serial Synchronous Interface
- Resolution: 8192
- Encoder Type: Absolute
- Shaft Speed: 12000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Absolute; Multiturn
from Hymark/Kentucky Gauge
DESCRIPTION. High resolution singleturn encoder. Servo or clamp flange. Resolution up to 19 bit. Additional incremental track, 2048 PPR sin/cos. For motor feedback applications [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 14
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Output Signal: Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Absolute; Multiturn
from Hymark/Kentucky Gauge
Compact design, through hollow shaft. Industrial & feedback applications. Single turn version up to 18 bit. Multi turn version, 16 x 12 bit. Incremental resolution up to 8192 PPR or 2048 sin/cos [See More]
- Output Signal: Serial Synchronous Interface
- Features: Hollow Shaft
- Encoder Type: Absolute; Multiturn
- Counts / Revolution: 65536
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 14
from TR Electronic
The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly as soon as the voltage supply is switched on again. TR Electronic 's absolute measurement... [See More]
- Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Absolute; Multiturn
from Hymark/Kentucky Gauge
Absolute magnetic encoder. Resolution up to 4096 CPR and 32768 rev. Compact and robust design. High resistance against shocks and humidity. · MM58: with servo flange. · MM58S: with clamp flange. · Through hollow shaft up to 15mm. Different fixing possibilities. · MMC58:... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Features: Hollow Shaft
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from TR Electronic
65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be solved directly from the 65mm Rotary Encoder. Machine parts are controlled via cams signal directly from the... [See More]
- Output Signal: Parallel; Serial Synchronous Interface; Interbus; DeviceNet; CANopen
- Features: Programmable
- Encoder Type: Absolute
from Hymark/Kentucky Gauge
DESCRIPTION. US standard optical encoders. Robust die-cast housing. M23 and MIL connector. Singleturn up to 18 bit (262144 cpr) and multiturn up to 16x14 bit (65536 x 16384). High degree of protection. IP66 BCD output code on request [See More]
- Output Signal: Parallel; Serial Synchronous Interface; NPN
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 18
from TR Electronic
65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be solved directly from the 65mm Rotary Encoder. Machine parts are controlled via cams signal directly from the... [See More]
- Output Signal: Parallel; Serial Synchronous Interface; DeviceNet; Profibus; CANopen
- Features: Programmable
- Encoder Type: Absolute
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 18
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 14
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 14
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 14
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 14
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 14