Magnetic Rotary Encoders

179 Results
Absolute multiturn encoder as 24 bit version -- RMU400
from ifm efector inc.

For precise position, speed, angular and linear measurement. Direct output of the values via SSI interface. Multiturn encoder with 24 bit total resolution. Configurable direction of rotation and zero setting via pin connection. High shock and vibration resistance. Learn more. View other products in... [See More]

  • Encoder Technology: Magnetic
  • Shaft Speed: 12000
  • Encoder Type: Absolute; Multiturn
  • Diameter / Width: 2.31
absolute-encoders -- TCR-CA01B-1213-B120-PAK
from POSITAL B.V.

POSITAL IXARC absolute Redundant encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 12 mm (0.47") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical; Magnetic
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders - Industrial -- 136-68A113Q-L9S-P-ND [68A113Q-L9S-P from Grayhill, Inc.]
from DigiKey

ENCODER MAG PUSH-PULL VERT [See More]

  • Encoder Technology: Magnetic
  • Operating Temperature: -40 to 185
Hall Effect Encoder with Magnetic Detent -- BGE 25
from EBE Elektro-Bau-Elemente GmbH

The pulse generators and bit generators in this category are designed for the harshest environments, with absolutely reliable signal generation without electronics, and prove their reliable function every day. These encoders are used primarily in agricultural machinery, construction machinery and... [See More]

  • Encoder Technology: Magnetic
Encoders-Brakes-Flanges > Encoders -- EM
from Midwest Motion Products, Inc.

EM Series Magnetic Modular Encoder: (For use with all MMP motors/gearmotors except all TM series & S17 series) [See More]

  • Encoder Technology: Magnetic
D12 Magnetic Encoder -- D12
from Portescap

D12 Magnetic Encoder. D12. The D12 magnetic encoder allows position monitoring without compromising on package size. Product Highlights. Integrative design. Insensitive to hostile environments. Low current consumption. Hall sensors position monitoring [See More]

  • Encoder Technology: Magnetic
  • Lines / Revolution: 12
  • Encoder Type: Incremental
  • Count Rate: 10
AL8200-000z-0000 | Magnetic encoder system
from Beckhoff Automation LLC

The AL8200 magnetic encoder system (MES) is an analog feedback system that can be used in combination with the AL8000 linear motor series and the AX5000 servo drive. The MES uses the magnetic field of the permanent magnets on the magnetic plate as a measuring standard. With the help of built-in... [See More]

  • Encoder Technology: Magnetic
Absolute Rotary Encoder -- Model A25SB Absolute Encoder
from Encoder Products Company

The Model A25SB Absolute Encoder offers a high performance solution for your absolute feedback needs. This encoder is especially suited for applications where position information must be retained after loss of system power. It provides maintenance-free feedback thanks to its innovative battery-free... [See More]

  • Encoder Technology: Magnetic
  • Resolution: 16 to ?
  • Encoder Type: Absolute; Multiturn
5 Pin Male Micro QD Magnetic Encoder -- 842D-60131331BDA
from Allen-Bradley / Rockwell Automation

Absolute Encoder, DeviceNet Multi-Turn Magnetic Encoder, One 5-Pin Male Micro QD [See More]

  • Encoder Technology: Magnetic
  • Encoder Type: Absolute
Magnetic Rotary Encoder -- M108
from Gurley Precision Instruments

The series M108 magnetic rotary encoder is designed for harsh environments that require up to twelve bits of resolution (4096 words or counts/turn) in a very small package. The non-contact, two-part design removes the need for seals or bearings, ensuring long-term reliability. The two models share... [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Absolute; Incremental
  • Lines / Revolution: 4096
Motion Control Sensors -- 1024168 [AS5601-ASOM from ams-OSRAM AG]
from RS Components, Ltd.

ams OSRAM AS5601-ASOM Hall Effect Sensor [See More]

  • Encoder Technology: Magnetic
  • Output Signal: Digital
  • Counts / Revolution: 2048
Sensors, Transducers Encoders -- AS5245-HMFM [AS5245-HMFM from ams]
from Win Source Electronics

Alternative Parts (Cross-Reference): Cross. Manufacturer: ams OSRAM. Category: Sensors, Transducers Encoders. Series: Automotive, AEC-Q100. Mounting Type: Surface Mount. Packaging: Tape & Reel (TR). Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V. Product Status: Active. Base Product Number: AS5245 [See More]

  • Encoder Technology: Magnetic
Absolute encoder: Series AEMT-12/16 L -- Encoders Series AEMT-12/16 L magnetic multi-turn absolute Encoder SSI Interface with BISS-C Protocol 4096 steps per revolution, Line Driver
from FAULHABER MICROMO

Minimal wiring requirements. Absolute angle information directly after power-on. No referencing necessary. Small size. Line Driver. Customer-specific resolutions possible [See More]

  • Encoder Technology: Magnetic
  • Lines / Revolution: 4096
  • Encoder Type: Absolute; Multiturn
  • Output Signal: Serial Synchronous Interface
ACW4 Analog Absolute Single-Turn Modular Sensors
from Sensata Technologies

Features. With its two-part design, the ACW4 analog absolute single-turn sensor offers maximum flexibility when installing it. Application fields : agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent resistance to shocks / vibrations. Standard IP 67... [See More]

  • Encoder Technology: Magnetic
  • Output Signal: Voltage; Current
  • Encoder Type: Absolute
  • Operating Temperature: -40 to 185
Absolute multiturn encoder with hollow shaft -- RM906S
from ifm efector inc.

Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Absolute; Multiturn
  • Shaft Speed: 6000
absolute-encoders -- TCR-CA01B-1213-B120-PRK
from POSITAL B.V.

POSITAL IXARC absolute Redundant encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 12 mm (0.47") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical; Magnetic
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders - Industrial -- 136-68A225Q-H0S-02C-ND [68A225Q-H0S-02C from Grayhill, Inc.]
from DigiKey

ENCODER MAGNETIC PUSH-PULL CABLE [See More]

  • Encoder Technology: Magnetic
  • Operating Temperature: -40 to 185
Hall Effect Encoder with Magnetic Detent -- CESI16/24/32
from EBE Elektro-Bau-Elemente GmbH

The pulse generators and bit generators in this category are designed for the harshest environments, with absolutely reliable signal generation without electronics, and prove their reliable function every day. These encoders are used primarily in agricultural machinery, construction machinery and... [See More]

  • Encoder Technology: Magnetic
  • Operating Temperature: -4 to 158
F16 Magnetic Encoder -- F16
from Portescap

F16 Magnetic Encoder. F16. The F16 magnetic encoder allows position monitoring without compromising on package size. Product Highlights. Integrative design. Insensitive to hostile environments. Low current consumption. Hall sensors position monitoring [See More]

  • Encoder Technology: Magnetic
  • Lines / Revolution: 16
  • Encoder Type: Incremental
  • Count Rate: 15
Absolute Rotary Encoder -- Model A36HB Absolute Encoder
from Encoder Products Company

The Model A36HB Absolute Encoder offers a high performance solution for your absolute feedback needs. It provides maintenance-free feedback thanks to its innovative battery-free and gear-free multi-turn technology. This encoder is especially suited for applications where position information must be... [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Absolute; Multiturn
  • Resolution: 16 to ?
Magnetic Rotary Encoder -- M122-I
from Gurley Precision Instruments

The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package. The three models share these features: - Shafted & non-contact, frictionless; bi-directional. - Maximum... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 8192
  • Encoder Type: Incremental
  • Shaft Speed: 30000
Motion Control Sensors -- 1883534
from RS Components, Ltd.

Baumer EAM580-SC0.7L4G.13120.A [See More]

  • Encoder Technology: Magnetic
  • Shaft Speed: 6000
  • Counts / Revolution: 4096
  • Diameter / Width: 0.3937
Absolute encoder: Series AES-4096 L -- Encoders Series AES-4096 L magnetic single-turn absolute Encoder SSI Interface with BISS-C Protocol 4096 steps per revolution, Line Driver
from FAULHABER MICROMO

Minimal wiring requirements. Absolute angle information directly after power-on. No referencing required within one motor revolution. Small size. Line Driver [See More]

  • Encoder Technology: Magnetic
  • Lines / Revolution: 4096
  • Encoder Type: Absolute
  • Output Signal: Serial Synchronous Interface
ACW4 CANopen Absolute Single-Turn Modular Sensors
from Sensata Technologies

Features. With its two-part design, the ACW4 CANopen absolute single-turn offers maximum flexibility for installation. Rugged and excellent resistance to shock and vibration. Robust, proven magnetic technology. Environmentally resistanct, IP 67 standard (IP69K option). Extended operating range from... [See More]

  • Encoder Technology: Magnetic
  • Output Signal: CANopen
  • Encoder Type: Absolute
  • Operating Temperature: -22 to 185
Absolute multiturn encoder with hollow shaft -- RMA310
from ifm efector inc.

Absolute position traceability even when unpowered. Diagnostic information on temperature, bearing operating time, etc. for real-time maintenance planning. Freely programmable total resolution up to 31 bits. Programmable digital switching input/output. High shock and vibration resistance. [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Absolute; Multiturn
  • Accuracy: 360.00
absolute-encoders -- TCR-CA01B-1213-B120-PRX
from POSITAL B.V.

POSITAL IXARC absolute Redundant encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 12 mm (0.47") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical; Magnetic
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders - Industrial -- 136-68A225Q-H9S-02C-ND [68A225Q-H9S-02C from Grayhill, Inc.]
from DigiKey

ENCODER MAGNETIC PUSH-PULL CABLE [See More]

  • Encoder Technology: Magnetic
  • Operating Temperature: -40 to 185
Hall Effect Encoder with Magnetic Detent -- Double Rotary Encoder
from EBE Elektro-Bau-Elemente GmbH

The pulse generators and bit generators in this category are designed for the harshest environments, with absolutely reliable signal generation without electronics, and prove their reliable function every day. These encoders are used primarily in agricultural machinery, construction machinery and... [See More]

  • Encoder Technology: Magnetic
M-Sense16 Magnetic Encoder -- M Sense16a
from Portescap

M-Sense16 Magnetic Encoder. M-Sense16. The M-Sense16 magnetic encoder features the latest in chip technology, providing a high degree of accuracy ideal for applications requiring accurate positioning and closed loop motion feedback. The M-Sense16 is available with a wide resolution range up to 1024... [See More]

  • Encoder Technology: Magnetic
  • Count Rate: 4000
  • Encoder Type: Incremental
  • Operating Temperature: -40 to 257
Absolute Rotary Encoder -- Model A36SB Absolute Encoder
from Encoder Products Company

The Model A36SB absolute encoder offers a high performance solution for your absolute feedback needs. It provides maintenance-free feedback thanks to its innovative battery-free and gear-free multi-turn technology. This encoder is especially suited for applications where position information must be... [See More]

  • Encoder Technology: Magnetic
  • Resolution: 16 to ?
  • Encoder Type: Absolute; Multiturn
Motion Control Sensors -- 1892688 [EAM580R-SC0.7NC4.A36A1.A from Baumer IVO GmbH & Co. KG]
from RS Components, Ltd.

Baumer EAM580R-SC0.7NC4.A36A1.A [See More]

  • Encoder Technology: Magnetic
  • Shaft Speed: 6000
  • Resolution: 12
  • Diameter / Width: 0.3937
Absolute encoder: Series AESM-4096 -- Encoders Series AESM-4096 magnetic single-turn absolute Encoder SSI Interface with BISS-C Protocol 4096 steps per revolution
from FAULHABER MICROMO

Minimal wiring requirements. Absolute angle information directly after power-on. No referencing required within one motor revolution. Fully integrated encoder for brushless DC-motors of the B series. Extremely compact, motors are not extended by encoders [See More]

  • Encoder Technology: Magnetic
  • Lines / Revolution: 4096
  • Encoder Type: Absolute
  • Output Signal: Current; Serial Synchronous Interface
TCW4 Analog Absolute Multi-?urn Modular Sensors
from Sensata Technologies

Sensata-BEI Sensors' TCW4 sensors provide absolute multi-turn measurement with analog outputs in an over-molded, two-part modular design that offers flexibility and protection from the environment. [See More]

  • Encoder Technology: Magnetic
  • Output Signal: Voltage; Current
  • Encoder Type: Absolute; Multiturn
  • Operating Temperature: -4 to 185
Absolute multiturn encoder with solid shaft -- RM900S
from ifm efector inc.

Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]

  • Encoder Technology: Magnetic
  • Shaft Speed: 6000
  • Encoder Type: Absolute; Multiturn
  • Diameter / Width: 2.28
absolute-encoders -- TCR-CA01B-1213-B12S-PAX
from POSITAL B.V.

POSITAL IXARC absolute Redundant encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 12 mm (0.47") shaft and IP67 protection class. [See More]

  • Encoder Technology: Optical; Mechanical; Magnetic
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders - Industrial -- 1882-1030059-ND [1030059 from SICK]
from DigiKey

KHK53-AXS00107 ABSOL. LINEAR [See More]

  • Encoder Technology: Magnetic
  • Operating Temperature: -4 to 140
  • Output Signal: Serial Synchronous Interface
Hall Effect Encoder with Magnetic Detent -- HR100
from EBE Elektro-Bau-Elemente GmbH

The pulse generators and bit generators in this category are designed for the harshest environments, with absolutely reliable signal generation without electronics, and prove their reliable function every day. These encoders are used primarily in agricultural machinery, construction machinery and... [See More]

  • Encoder Technology: Magnetic
M-Sense22 Magnetic Encoder -- M Sense22a
from Portescap

M-Sense22 Magnetic Encoder. M-Sense22. The M-Sense22 magnetic encoder features the latest in chip technology, providing a high degree of accuracy ideal for applications requiring accurate positioning and closed loop motion feedback. The M-Sense22 is available with a wide resolution range option. The... [See More]

  • Encoder Technology: Magnetic
  • Count Rate: 4000
  • Encoder Type: Incremental
  • Operating Temperature: -40 to 257
Absolute Rotary Encoder -- Model A58HB Absolute Encoder
from Encoder Products Company

The Model A58HB absolute encoder offers a high performance solution for your absolute feedback needs. It provides maintenance-free feedback thanks to its innovative battery-free and gear-free multi-turn technology. Available with CANopen ® or SSI communication protocol, this encoder is... [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Absolute; Multiturn
  • Resolution: 16 to ?
Motion Control Sensors -- 2006338 [AS5600-ASOM from ams-OSRAM AG]
from RS Components, Ltd.

ams OSRAM AS5600-ASOM Hall Effect Sensor [See More]

  • Encoder Technology: Magnetic
  • Output Signal: Analogue
  • Counts / Revolution: 4096
  • Operating Temperature: -40
Incremental encoder: Series HXM3-64 -- Encoders Series HXM3-64 magnetic Encoder, digital outputs 3 channels, 16 - 64 lines per revolution
from FAULHABER MICROMO

Small size. Index channel [See More]

  • Encoder Technology: Magnetic
  • Lines / Revolution: 64
  • Encoder Type: Incremental
  • Output Signal: Square Wave
Absolute multiturn encoder with solid shaft -- RM902S
from ifm efector inc.

Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]

  • Encoder Technology: Magnetic
  • Shaft Speed: 6000
  • Encoder Type: Absolute; Multiturn
  • Diameter / Width: 2.28
absolute-encoders -- TCR-CA01B-1213-C060-PRK
from POSITAL B.V.

POSITAL IXARC absolute Redundant encoder: CANopen interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical; Magnetic
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders - Industrial -- 1882-1110676-ND [1110676 from SICK]
from DigiKey

MAX48N-12C7FCP0365 [See More]

  • Encoder Technology: Magnetic
  • Operating Temperature: -22 to 203
Hall Effect Encoder without Detent -- AGE60
from EBE Elektro-Bau-Elemente GmbH

The pulse generators and bit generators in this category are designed for the harshest environments, with absolutely reliable signal generation without electronics, and prove their reliable function every day. These encoders are used primarily in agricultural machinery, construction machinery and... [See More]

  • Encoder Technology: Magnetic
  • Resolution: 14
  • Encoder Type: Absolute
  • Output Signal: CANbus
MR2 Magneto-Resistive Encoder -- MR2
from Portescap

MR2 Magneto-Resistive Encoder. MR2. The MR2 compact magneto-resistive encoder is available with a wide range of resolution, from 4 up to 512 lines. It perfectly suits many applications requiring closed loop motion feedback as well as accurate positioning. Product Highlights. Compatible with all... [See More]

  • Encoder Technology: Magnetic
  • Lines / Revolution: 4 to 512
  • Encoder Type: Incremental
  • Count Rate: 1280
Absolute Rotary Encoder -- Model A58SB Absolute Encoder
from Encoder Products Company

The Model A58SB Absolute Encoder offers a high performance solution for your absolute feedback needs. It provides maintenance-free feedback thanks to its innovative battery-free and gear-free multi-turn technology. This encoder is especially suited for applications where position information must be... [See More]

  • Encoder Technology: Magnetic
  • Resolution: 16 to ?
  • Encoder Type: Absolute; Multiturn
  • Diameter / Width: 2.28
Motion Control Sensors -- 2009465 [AS5047U-HTSM from ams-OSRAM AG]
from RS Components, Ltd.

ams OSRAM AS5047U-HTSM [See More]

  • Encoder Technology: Magnetic
  • Shaft Speed: 4096
  • Counts / Revolution: 1024
  • Output Signal: Analogue
Incremental encoder: Series IE2-1024 -- Encoders Series IE2-1024 magnetic Encoder, digital outputs 2 channels, 64 - 1024 lines per revolution
from FAULHABER MICROMO

Integrated encoder for DC-motors of the SR series. Extremely compact in combination with DC-motors of the SR series with a length of only 1.4 mm. Also available for the DC-motors of the CXR series and the brushless DC-motors of the B series. Wide range of resolutions [See More]

  • Encoder Technology: Magnetic
  • Lines / Revolution: 256
  • Encoder Type: Incremental
  • Output Signal: Square Wave; Current
Absolute multiturn encoder with solid shaft -- RM904S
from ifm efector inc.

Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]

  • Encoder Technology: Magnetic
  • Shaft Speed: 6000
  • Encoder Type: Absolute; Multiturn
  • Diameter / Width: 2.28
absolute-encoders -- TCR-CA01B-1213-C060-PRX
from POSITAL B.V.

POSITAL IXARC absolute Redundant encoder: CANopen interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical; Magnetic
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders - Industrial -- 1882-1134931-ND [1134931 from SICK]
from DigiKey

DAXTAN-1600RA1F0200E00 [See More]

  • Encoder Technology: Magnetic
  • Operating Temperature: -40 to 185
Hall Effect Encoder without Detent -- BGE 16
from EBE Elektro-Bau-Elemente GmbH

The pulse generators and bit generators in this category are designed for the harshest environments, with absolutely reliable signal generation without electronics, and prove their reliable function every day. These encoders are used primarily in agricultural machinery, construction machinery and... [See More]

  • Encoder Technology: Magnetic
  • Operating Temperature: -40 to 185
Absolute Rotary Encoder -- Model A58SBS Stainless Steel Absolute Encoder
from Encoder Products Company

The Model A58SBS Absolute Encoder offers a high-performance solution for your absolute feedback needs. It provides maintenance-free feedback thanks to its innovative battery-free and gear-free multi-turn technology. This encoder is especially suited for applications where position information must... [See More]

  • Encoder Technology: Magnetic
  • Resolution: 16 to ?
  • Encoder Type: Absolute; Multiturn
  • Diameter / Width: 2.28
Motion Control Sensors -- 2009477 [AS5600L-ASOM from ams-OSRAM AG]
from RS Components, Ltd.

ams OSRAM AS5600L-ASOM Position Sensor [See More]

  • Encoder Technology: Magnetic
  • Output Signal: Analogue
  • Counts / Revolution: 4096
  • Operating Temperature: -40
Incremental encoder: Series IE2-400 -- Encoders Series IE2-400 magnetic Encoder, digital outputs 2 channels, 50 - 400 lines per revolution
from FAULHABER MICROMO

Integrated encoder for DC-motors of the SR series. Extremely compact with a length of only 1.7 mm. Wide range of resolutions [See More]

  • Encoder Technology: Magnetic
  • Lines / Revolution: 50
  • Encoder Type: Incremental
  • Output Signal: Square Wave; Current
Absolute multiturn encoder with solid shaft -- RM905S
from ifm efector inc.

Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]

  • Encoder Technology: Magnetic
  • Shaft Speed: 6000
  • Encoder Type: Absolute; Multiturn
  • Diameter / Width: 2.28
absolute-encoders -- TCR-CA01B-1213-SA10-PAK
from POSITAL B.V.

POSITAL IXARC absolute Redundant encoder: CANopen interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical; Magnetic
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders - Industrial -- 2222-L8-0002-0000-05-N-S-Y-U-F-B-X-ND [L8-0002-0000-05-N-S-Y-U-F-B-X from Phoenix America, Inc.]
from DigiKey

ENCODER MAG QUAD VERT WIRE LEAD [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 2
  • Encoder Type: Incremental
  • Encoder Output: Quadrature
Hall Effect Encoder without Detent -- BGE 27
from EBE Elektro-Bau-Elemente GmbH

The pulse generators and bit generators in this category are designed for the harshest environments, with absolutely reliable signal generation without electronics, and prove their reliable function every day. These encoders are used primarily in agricultural machinery, construction machinery and... [See More]

  • Encoder Technology: Magnetic
  • Operating Temperature: -4 to 158
Incremental Rotary Encoder -- Model 30M Accu-Coder®
from Encoder Products Company

The Model 30M Accu-Coder © is a compact, incremental encoder module with advanced magnetic sensing and signal processing technology. Featuring resolutions from 1 to 1024 CPR, commutation channels, several output types, and two supply voltage options, it can be configured for a wide range of... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 1 to 1024
  • Encoder Type: Incremental; Modular Kit
  • Encoder Output: Quadrature
Motion Control Sensors -- 2132725 [3015A from Honeywell Sensing & IoT]
from RS Components, Ltd.

Honeywell 3015A [See More]

  • Encoder Technology: Magnetic
  • Output Signal: Voltage; Voltage
  • Diameter / Width: 0.5815
Incremental encoder: Series IE3-1024 -- Encoders Series IE3-1024 magnetic Encoder, digital outputs 3 channels, 1 - 1024 lines per revolution
from FAULHABER MICROMO

Custom-resolution up to 1024 lines per revolution available as standard. Index channel. Small size [See More]

  • Encoder Technology: Magnetic
  • Lines / Revolution: 128
  • Encoder Type: Incremental
  • Output Signal: Square Wave; Current
Absolute multiturn encoder with solid shaft -- RMB310
from ifm efector inc.

Absolute position traceability even when unpowered. Diagnostic information on temperature, bearing operating time, etc. for real-time maintenance planning. Freely programmable total resolution up to 31 bits. Programmable digital switching input/output. High shock and vibration resistance. [See More]

  • Encoder Technology: Magnetic
  • Accuracy: 360.00
  • Encoder Type: Absolute; Multiturn
  • Diameter / Width: 1.65
absolute-encoders -- TCR-CA01B-1213-SA10-PAX
from POSITAL B.V.

POSITAL IXARC absolute Redundant encoder: CANopen interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical; Magnetic
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders - Industrial -- 2222-L9-0010-0500-05-N-P-Y-B-C-D-X-ND [L9-0010-0500-05-N-P-Y-B-C-D-X from Phoenix America, Inc.]
from DigiKey

ENCODER MAG OPEN COLLECTOR VERT [See More]

  • Encoder Technology: Magnetic
  • Operating Temperature: -40 to 257
  • Counts / Revolution: 10
Incremental Rotary Encoder -- Model 30MT Accu-Coder®
from Encoder Products Company

The Model 30MT Accu-Coder ® is a compact, incremental magnetic encoder module with advanced magnetic sensing and signal processing technology. With a built-in alignment feature, the threaded housing allows for quick, accurate air-gap setting. Featuring resolutions up to 1024 CPR, several output... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 1024
  • Encoder Type: Incremental; Modular Kit
  • Encoder Output: Quadrature
Motion Control Sensors -- 2132726 [3015A17 from Honeywell Sensing & IoT]
from RS Components, Ltd.

Honeywell 3015A17 [See More]

  • Encoder Technology: Magnetic
  • Output Signal: Voltage; Voltage
  • Diameter / Width: 0.5815
  • Operating Temperature: -67
Incremental encoder: Series IE3-1024 L -- Encoders Series IE3-1024 L magnetic Encoder, digital outputs, 3 channels 1 - 1024 lines per revolution, Line Driver
from FAULHABER MICROMO

Custom-resolution up to 1024 lines per revolution available as standard. Line Driver. Index channel. Small size [See More]

  • Encoder Technology: Magnetic
  • Lines / Revolution: 512
  • Encoder Type: Incremental
  • Output Signal: Square Wave
draw wire encoder -- RMS001
from ifm efector inc.

Configurable measuring range via pin connection. Dead zone indication if scaling range is exceeded / not reached. Particularly small housing for use where space is restricted. Coated stainless steel cables reduce maintenance. Learn more. View other products in this family of sensors. From May 1st... [See More]

  • Encoder Technology: Magnetic
  • Diameter / Width: 2.28
  • Encoder Type: Absolute; Multiturn
  • Operating Temperature: 185
absolute-encoders -- TCR-CA01B-1213-SA10-PRK
from POSITAL B.V.

POSITAL IXARC absolute Redundant encoder: CANopen interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical; Magnetic
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders - Industrial -- 516-3632-ND [AEAT-601B-F06 from Broadcom Inc.]
from DigiKey

ENCODER MAGNETIC QUAD VERT LEAD [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 256
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Motion Control Sensors -- 227923 [AS20-M42M-P11 from Broadcom Inc.]
from RS Components, Ltd.

42mm absolute encoder: digital output [See More]

  • Encoder Technology: Magnetic
  • Diameter / Width: 0.1575
  • Shaft Speed: 12000
  • Output Signal: Digital
Incremental encoder: Series IEF3-4096 -- Encoders Series IEF3-4096 magnetic Encoder, digital outputs 3 channels, 16 - 4096 lines per revolution
from FAULHABER MICROMO

Integrated encoder for brushless flat DC-micromotors of the BXT H series. Extremely compact with a length of only 6.2 mm. Index channel. Wide range of resolutions [See More]

  • Encoder Technology: Magnetic
  • Lines / Revolution: 256
  • Encoder Type: Incremental
  • Output Signal: Square Wave; Current
draw wire encoder -- RMS002
from ifm efector inc.

Configurable measuring range via pin connection. Dead zone indication if scaling range is exceeded / not reached. Particularly small housing for use where space is restricted. Coated stainless steel cables reduce maintenance. Learn more. View other products in this family of sensors. From May 1st... [See More]

  • Encoder Technology: Magnetic
  • Operating Temperature: 176
  • Encoder Type: Absolute; Multiturn
absolute-encoders -- TCR-CA01B-1213-SA10-PRX
from POSITAL B.V.

POSITAL IXARC absolute Redundant encoder: CANopen interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical; Magnetic
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders - Industrial -- 563-2065-ND [RMS20-100-201-1 from Nidec Copal (USA) Corporation]
from DigiKey

ENCODER MAGNETIC QUAD WIRE LEADS [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 100
  • Encoder Type: Incremental
  • Encoder Output: Quadrature
Motion Control Sensors -- 227925 [AS20-M42M-B11 from Broadcom Inc.]
from RS Components, Ltd.

42mm encoder: high accuracy digital [See More]

  • Encoder Technology: Magnetic
  • Diameter / Width: 0.1575
  • Shaft Speed: 12000
  • Output Signal: Digital
Incremental encoder: Series IEF3-4096 L -- Encoders Series IEF3-4096 L magnetic Encoder, digital outputs, 3 channels 16 - 4096 lines per revolution, Line Driver
from FAULHABER MICROMO

Integrated encoder for brushless flat DC-micromotors of the BXT H series. Extremely compact with a length of only 6.2 mm. Line Driver. Index channel. Wide range of resolutions [See More]

  • Encoder Technology: Magnetic
  • Lines / Revolution: 256
  • Encoder Type: Incremental
  • Output Signal: Square Wave
draw wire encoder -- RMS005
from ifm efector inc.

Absolute position traceability even when unpowered. Direct output of the values via CANopen interface. Particularly small housing for use where space is restricted. Coated stainless steel cables reduce maintenance. Learn more. View other products in this family of sensors. From May 1st 2025,... [See More]

  • Encoder Technology: Magnetic
  • Absolute Encoder Output Code: Binary
  • Encoder Type: Absolute; Multiturn
  • Output Signal: CANbus
absolute-encoders -- UCD-AC005-0013-013D-2AW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Synchro, ø 36 mm Heavy Duty, ø 10 mm (0.39") shaft and IP68 / IP69K protection class. [See More]

  • Encoder Technology: Magnetic
  • Resolution: 0
  • Encoder Type: Absolute; Multiturn
  • Shaft Speed: 6000
Encoders - Industrial -- 716-1149-ND [RAME027R10712AB from Vishay Intertechnology, Inc.]
from DigiKey

ENCODER MAGNETIC VOLTAGE CABLE [See More]

  • Encoder Technology: Magnetic
  • Operating Temperature: -13 to 167
  • Counts / Revolution: 4000
Motion Control Sensors -- 227926 [AS20-M42M-K11 from Broadcom Inc.]
from RS Components, Ltd.

42mm absolute encoder: low-profile [See More]

  • Encoder Technology: Magnetic
  • Diameter / Width: 0.1575
  • Shaft Speed: 12000
  • Output Signal: Digital
Incremental encoder: Series IEH2-4096 -- Encoders Series IEH2-4096 magnetic Encoder, digital outputs 2 channels, 16 - 4096 lines per revolution
from FAULHABER MICROMO

Integrated encoder for DC-motors of the SR series. Extremely compact in combination with DC-motors of the SR series with a length of only 1.4 mm. Also available for the DC-motors of the CXR series and the brushless DC-motors of the B series. Wide range of resolutions [See More]

  • Encoder Technology: Magnetic
  • Lines / Revolution: 1024
  • Encoder Type: Incremental
  • Output Signal: Square Wave; Current
Incremental encoder with hollow shaft -- RA3100
from ifm efector inc.

Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. Learn more. View... [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Shaft Speed: 12000
absolute-encoders -- UCD-AC005-0013-013D-2RW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Synchro, ø 36 mm Heavy Duty, ø 10 mm (0.39") shaft and IP68 / IP69K protection class. [See More]

  • Encoder Technology: Magnetic
  • Resolution: 0
  • Encoder Type: Absolute; Multiturn
  • Shaft Speed: 6000
Encoders - Industrial -- GH7608-ND [68A223P-L9N-02C from Grayhill, Inc.]
from DigiKey

ENCODER MAGNETIC QUAD VERT CABLE [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 16
  • Encoder Type: Incremental
  • Encoder Output: Quadrature
Motion Control Sensors -- 227928 [AS20-M42M-S11 from Broadcom Inc.]
from RS Components, Ltd.

42mm encoder: robust digital solution [See More]

  • Encoder Technology: Magnetic
  • Diameter / Width: 0.1575
  • Shaft Speed: 12000
  • Output Signal: Digital
Incremental encoder: Series IEH3-4096 -- Encoders Series IEH3-4096 magnetic Encoder, digital outputs 3 channels, 256 - 4096 lines per revolution
from FAULHABER MICROMO

Integrated encoder for DC-motors of the SR series. Extremely compact in combination with DC-motors of the SR series with a length of only 1.4 mm. Also available for the DC-motors of the CXR series. Wide range of resolutions. Index channel [See More]

  • Encoder Technology: Magnetic
  • Lines / Revolution: 512
  • Encoder Type: Incremental
  • Output Signal: Square Wave; Current
Incremental encoder with hollow shaft -- RA3101
from ifm efector inc.

Defined pulse sequence for the reliable detection of rotational speeds. For precise position determination and linear measurement. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. Learn more. View... [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Shaft Speed: 12000
absolute-encoders -- UCD-AC005-0013-02M0-2AW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Magnetic
  • Resolution: 0
  • Encoder Type: Absolute; Multiturn
  • Shaft Speed: 12000
Encoders -- 118-DMS22B5A1CAFL336N-ND [DMS22B5A1CAFL336N from Bourns, Inc.]
from DigiKey

Rotary Encoder Magnetic 16 Digital, SSI Vertical [See More]

  • Encoder Technology: Magnetic
  • Operating Temperature: -40 to 257
  • Counts / Revolution: 16
Motion Control Sensors -- 2780009 [AEAT-9012-S06 from Broadcom Inc.]
from RS Components, Ltd.

Mag Abs 12bits SSI Kit 6mm shaft [See More]

  • Encoder Technology: Magnetic
  • Diameter / Width: 0.2362
  • Shaft Speed: 12000
  • Output Signal: Serial Synchronous Interface; SSI
Incremental encoder: Series IEH3-4096L -- Encoders Series IEH3-4096L magnetic Encoder, digital outputs, 3 channels 256 - 4096 lines per revolution, Line Driver
from FAULHABER MICROMO

Integrated encoder for DC-motors of the SR series. Extremely compact in combination with DC-motors of the SR series with a length of only 1.4 mm. Also available for the DC-motors of the CXR series. Line Driver. Wide range of resolutions. Index channel [See More]

  • Encoder Technology: Magnetic
  • Lines / Revolution: 1024
  • Encoder Type: Incremental
  • Output Signal: Square Wave
Incremental encoder with hollow shaft -- RA3102
from ifm efector inc.

Defined pulse sequence for the reliable detection of rotational speeds. High shock and vibration resistance. Resolution freely programmable from 1 ... 10,000. User-friendly communication and parameterization via IO-Link. Learn more. View other products in this family of sensors. From May 1st 2025,... [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Shaft Speed: 12000
absolute-encoders -- UCD-AC005-0013-02M0-2RW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Magnetic
  • Resolution: 0
  • Encoder Type: Absolute; Multiturn
  • Shaft Speed: 12000
Encoders -- 118-EMS22A50-C20-LS6-ND [EMS22A50-C20-LS6 from Bourns, Inc.]
from DigiKey

Rotary Encoder Magnetic 1024 Binary (Absolute) Vertical [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 1024
  • Encoder Type: Absolute
  • Absolute Encoder Output Code: Binary
Motion Control Sensors -- 2780010 [AEAT-9012-S06 from Broadcom Inc.]
from RS Components, Ltd.

Mag Abs 12bits SSI Kit 6mm shaft [See More]

  • Encoder Technology: Magnetic
  • Diameter / Width: 0.2362
  • Shaft Speed: 12000
  • Output Signal: Serial Synchronous Interface; SSI
Incremental encoder: Series IEM3-1024 -- Encoders Series IEM3-1024 magnetic Encoder, digital outputs 3 channels, 32 - 1024 lines per revolution
from FAULHABER MICROMO

Fully integrated encoder for brushless DC-motors of the B, BHS, and BHT series. Extremely compact, motors are not extended by encoders. Index channel. Wide range of resolutions [See More]

  • Encoder Technology: Magnetic
  • Lines / Revolution: 256
  • Encoder Type: Incremental
  • Output Signal: Square Wave; Current
Encoder ENX 32 MILE, 2048 counts per turn, 2-channel, with line driver -- ENX32MILE01
from maxon

The inductive ENX MILE encoder ideally complements our ECX flat motors and stands out for its high resolution and high accuracy. The encoder with inverse signals is extremely resistant against magnetic and electric fields as well as against soiling. It is integrated directly into the motor. [See More]

  • Encoder Technology: Mechanical; Magnetic
  • Counts / Revolution: 2048
  • Encoder Type: Incremental
  • Shaft Speed: 14000
Rotary Encoder -- MH-10 12
from Citizen Micro Co., Ltd.

Rotary encoder [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 12
  • Encoder Type: Incremental
  • Count Rate: 20
Electronic Handwheel -- HKB
from Euchner-U.S.A., Inc.

EUCHNER electronic handwheels are manual pulse generators used primarily for positioning of axis on CNC machinery. Our unique "magnetic detent" provides years of reliable wear-free operation. EUCHNER offers three magnetic detent models to fit your application. Custom logos are also available. Note:... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 25 to 100
  • Encoder Type: Incremental; Manual Pulse Generator
  • Lines / Revolution: 100
Encoder/Resolver -- 137574 [R0000600211 from Dynapar Corp.]
from Radwell International

INCREMENTAL ENCODER, BEARINGLESS MAGNETIC RING KIT, HEAVY DUTY, SERIES R45, NO RING, 0060 PPR, DUAL CHANNEL (AB), BIDIRECTIONAL, 5-15 VDC IN, 5-15 VDC SINGLE ENDED OUT, WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Encoder Technology: Magnetic
  • Encoder Type: Incremental
Absolute Encoder -- MS40 A-MSC40 A-MS41 A-MSC41 A
from Hymark/Kentucky Gauge

DESCRIPTION. Compact & robust absolute encoders. Resolution up to 12 bit. SSI, Bit parallel & analogue. IP65 protection. Tool turret version with LED for zero position [See More]

  • Encoder Technology: Magnetic
  • Shaft Speed: 12000
  • Encoder Type: Absolute
  • Diameter / Width: 1.57
Modular Magnetic Angle Encoder -- ERM 2200
from DR. JOHANNES HEIDENHAIN GmbH

The robust ERM modular magnetic encoders are especially suited for use in production machines. Their large available inside diameters, their small dimensions and the compact design predestine them for- the C axis of lathes,- rotary and tilting axes (e.g. for speed measurement on direct drives or for... [See More]

  • Encoder Technology: Magnetic
  • Lines / Revolution: 1800 to 7200
  • Encoder Type: Incremental
  • Rotor Inertia: 0.2266 to 33.28
23-bit TMR Magnetic Rotary Encoder -- TMR3109
from MultiDimension Technology Co., Ltd.

Description. The TMR3109 is a contactless, high-precision, and high-speed magnetic rotary encoder sensor, which integrated with tunneling magnetoresistance (TMR) sensors and CMOS digital signal processing circuitry. The TMR3109 senses the single pole-pair magnet rotation above the chip by TMR... [See More]

  • Encoder Technology: Magnetic
  • Resolution: 23
  • Encoder Type: Absolute
  • Shaft Speed: 40000
10-bits Magnetic Encoder -- AEAT-6010-A06
from Broadcom Inc.

The AEAT-60xx series is a high performance, low cost, optical absolute magnetic encoder module, designed to detect absolute angular position for precise motor feedback. The magnetic encoder provides design engineers the option of a 10-bit or 12-bit resolution package to cater to different... [See More]

  • Encoder Technology: Magnetic
  • Resolution: 12
  • Encoder Type: Absolute
  • Shaft Speed: 12000
Absolute Encoder -- ATD 07S A 4
from Baumer Ltd.

When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]

  • Encoder Technology: Magnetic
  • Resolution: 12
  • Encoder Type: Absolute
  • Shaft Speed: 10000
Absolute Magnetic Kit Encoder -- MAE3
from US Digital

The MAE3 is an absolute magnetic kit encoder that provides shaft position information over 360 ° of rotation with no stops or gaps. This magnetic encoder is designed to easily mount to, and dismount from, an existing shaft to provide digital feedback information. The MAE3 is available with an... [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Absolute
  • Update Rate: 2.6
Rotary Encoder -- AM-EN16-S+BL Series
from Assun Motor Pte. Ltd.

Encoder. A rotary encoder, also called a shaft encoder, is an electro-mechanical device that converts the angular position or motion of a shaft or axle to an analog or digital signal. There are two main types: absolute and incremental (relative). The output of absolute encoders indicates the current... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 32 to 1024
  • Encoder Type: Incremental; Ring / Bearingless
  • Count Rate: 20 to 512
Magnetic Encoders
from Bourns, Inc.

Rotary encoders are ideal for use as digital panel controls or position sensing devices in a wide range of applications where digital circuitry is used. These devices are available in contacting and optical types and in various resolutions. Some models are available with push momentary switch and... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 32 to 1024
  • Encoder Type: Absolute; Incremental
  • Shaft Speed: 10000
Absolute Magnetic Encoder -- MEA-38
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.

1. Description. MEA Absolute Magnetic Encoder provides an integrated solution for angular detection. With ease of use in mind, these magnetic encoders are ideal for angular detection within a complete 360 ° rotation. Based on magnetic technology, the encoder is non-contact and ensures reliable... [See More]

  • Encoder Technology: Magnetic
  • Diameter / Width: 0.2362 to 0.3937
  • Encoder Type: Absolute
  • Output Signal: Serial
Incremental Rotary Magnetic Scales RMSI
from BOGEN Magnetics GmbH

Motion control and angle measuring have never been easier and more reliable with BOGEN ‘s rotary magnetic scales. Different magnetic and hub materials and customizable dimensions ensure that our rotary scales suit various tasks and applications. BOGEN rotary scales can be adapted to many... [See More]

  • Encoder Technology: Magnetic
  • Encoder Type: Absolute; Incremental
Heavy Duty SLIM Tach® Encoder -- HS56
from Dynapar Corp.

The SLIM Tach® HS56's magnetoresistive sensor technology is virtually immune to common contaminants such as grease, oil, water, and dirt. Hardened encapsulated electronics make it especially resistant to heavy machine vibration and accidental impacts. Advanced electronic design offers many features... [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 64 to 2048
LASERSCALE® Rotary, Compact, Reflective Scale Featuring High Accuracy, High Resolution And High Response Speed -- BH20
from Magnescale Americas, Inc.

Compact, reflective rotary Laserscale featuring high accuracy, high resolution and high response speed. Ideal for high-resolution angle measuring in HDD manufacturing equipment, precision measuring instruments, and aspheric surface processing machines. Signal wavelength : 250nm. High.speed response... [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 302400 to 1048576
Encoder MILE, 1024 CPT, 2 Channels, with Line Driver -- 421986
from maxon

The inductive MILE encoder ideally complements our EC flat motors. It offers an impressive resolution and high accuracy. The encoder with inverse signals is very resistant against magnetic and electric fields as well as dirt. It is integrated directly into the motor. [See More]

  • Encoder Technology: Mechanical; Magnetic
  • Counts / Revolution: 1024
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Encoder/Resolver -- 163608746
from Radwell International

ENCODER / MAGNETIC, SMARTACH SERIES, INDUSTRIAL EPIC, -20C TO +80C, LEFT & RIGHT OUTPUT / 240 PPR / 5-24 V, SINGLE ENDED 5/8 X 2 INCH SS SHAFT / 3/16 INCH KEYWAY/ KEY, BOLT PATTERN FOOT MOUNT BRACKET / AVTRON & RIM6200/H56/TAMAGAWA RESOLVER, WITH PLUG. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Encoder Technology: Magnetic
Bearingless Encoder -- SMLAX
from Hymark/Kentucky Gauge

DESCRIPTION. IEC Ex & ATEX certified bearingless encoder. IEC Ex certification Ex mc IIC T4 Gc, Zone 2, Gas group IIC. ATEX certification II 3G Ex mc IIC T4 Gc. Absolute and incremental position. Ring dimensions on request. IP68 protection [See More]

  • Encoder Technology: Magnetic
  • Accuracy: 1440.00
  • Encoder Type: Absolute; Incremental; Ring / Bearingless
  • Output Signal: Serial Synchronous Interface; Push-Pull, Line Driver, AB0 /AB0
Modular Magnetic Angle Encoder -- ERM 2400
from DR. JOHANNES HEIDENHAIN GmbH

The robust ERM modular magnetic encoders are especially suited for use in production machines. Their large available inside diameters, their small dimensions and the compact design predestine them for- the C axis of lathes,- rotary and tilting axes (e.g. for speed measurement on direct drives or for... [See More]

  • Encoder Technology: Magnetic
  • Lines / Revolution: 512 to 1024
  • Encoder Type: Incremental
  • Rotor Inertia: 0.0170 to 0.1982
23-bit TMR Magnetic Rotary Encoder -- TMR3110
from MultiDimension Technology Co., Ltd.

Description. The TMR3110 is a contactless, high-precision, and high-speed magnetic rotary encoder sensor, which integrated with tunneling magnetoresistance (TMR) sensors and CMOS digital signal processing circuitry. The TMR3110 senses the single pole-pair magnet rotation above the chip by TMR... [See More]

  • Encoder Technology: Magnetic
  • Resolution: 23
  • Encoder Type: Absolute
  • Shaft Speed: 40000
16-bit Programmable Magnetic Encoder -- AEAT-6600-T16
from Broadcom Inc.

The Avago AEAT-6600-T16 angular magnetic encoder IC is a contact less magnetic rotary encoder for accurate angular measurement over a full turn of 360 degrees. It is a system-on-chip, combining integrated Hall elements, analog front end and digital signal processing in a single device. To measure... [See More]

  • Encoder Technology: Magnetic
  • Features: Programmable
  • Encoder Type: Absolute
  • Counts / Revolution: 8 to 1024
Absolute Encoder -- BMMH 30 SSI - MAGRES
from Baumer Ltd.

When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]

  • Encoder Technology: Magnetic
  • Resolution: 10
  • Encoder Type: Absolute
  • Shaft Speed: 6000
Miniature Absolute Magnetic Shaft Encoder -- MA3
from US Digital

The MA3 is a miniature rotary absolute shaft encoder that reports the shaft position over 360 ° with no stops or gaps. The MA3 is available with an analog or a pulse width modulated (PWM) digital output. Analog output provides an analog voltage that is proportional to the absolute shaft... [See More]

  • Encoder Technology: Magnetic
  • Shaft Speed: 100 to 15000
  • Encoder Type: Absolute
  • Update Rate: 2.6
Absolute Rotary Encoder -- MEA-60
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.

Description. A non-contact high performance off-axis absolute rotary encoder designed for integration into space-constrained applications. Hollow ring, true absolute functionality, high speed operation and high degree of IP protection make this encoder suitable for many applications. The magnetic... [See More]

  • Encoder Technology: Magnetic
  • Resolution: 12
  • Encoder Type: Absolute
  • Shaft Speed: 10000
Heavy Duty SLIM Tach® Encoder -- RL67
from Dynapar Corp.

The hard anodized aluminum alloy frame provides strength, ruggedness, and corrosion resistance. The hardened encapsulated electronics offer outstanding reliability under heavy machine vibration and accidental impacts. The electronics range from +5 to +15 volts DC and include the latest in short... [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 64 to 2048
LASERSCALE® Rotary, Compact, Reflective Scale Featuring High Accuracy, High Resolution And High Response Speed -- BH200
from Magnescale Americas, Inc.

Compact, reflective rotary Laserscale featuring high accuracy, high resolution, and high-speed response, Ideal for high-resolution angle measuring in HDD manufacturing equipment and precision measuring instruments. High resolution and high response speed(signal wavelength : 250nm). Clock generator... [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Shaft Speed: 13000
Encoder MILE, 1024 cpt, 2-channel, with line driver -- 673026
from maxon

The inductive MILE encoder ideally complements our EC flat motors. It offers an impressive resolution and high accuracy. The encoder with inverse signals is very resistant against magnetic and electric fields as well as dirt. It is integrated directly into the motor. [See More]

  • Encoder Technology: Mechanical; Magnetic
  • Counts / Revolution: 1024
  • Encoder Type: Incremental
  • Shaft Speed: 10000
Encoder/Resolver -- 60295772 [BMSH 58S1G24K12/00P25 from Baumer Electric AG]
from Radwell International

(10144143), ABSOLUTE ROTARY ENCODERS MAGNETIC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Encoder Technology: Magnetic
  • Encoder Type: Absolute
Incremental, Contactless Encoder -- SMR5H
from Hymark/Kentucky Gauge

DESCRIPTION. Incremental, contactless. Internal sensing on arcs and rings. Suitable for Robotics [See More]

  • Encoder Technology: Magnetic
  • Output Signal: Push-Pull;Line Driver
  • Encoder Type: Ring / Bearingless
23-bit TMR Magnetic Rotary Encoder -- TMR3111
from MultiDimension Technology Co., Ltd.

The TMR3111 is a contactless, high-precision, and high-speed magnetic rotary encoder sensor, which integrated with tunneling magnetoresistance (TMR) sensors and CMOS digital signal processing circuitry. The TMR3111 senses the single pole-pair magnet rotation above the chip by TMR sensors, collects... [See More]

  • Encoder Technology: Magnetic
  • Resolution: 23
  • Encoder Type: Absolute
  • Shaft Speed: 40000
Magnetic Incremental Encoder -- AEAT-601B-F06
from Broadcom Inc.

The AEAT-601B series is a high performance, low cost, incremental magnetic encoder module, designed to detect rotary position for precise motor feedback. The incremental magnetic encoder provides design engineers with a 256 CPR resolution package to cater to different application needs. In addition,... [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 256
Absolute Encoder -- BMMK 30 SSI - MAGRES
from Baumer Ltd.

When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]

  • Encoder Technology: Magnetic
  • Resolution: 10
  • Encoder Type: Absolute
  • Shaft Speed: 6000
Magnetic Absolution Encoder -- MDR16-P24 magnetic drum
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.

Multi-pole magnet target wheel. Bonded multi-pole magnet rotors are used in a wide variety of speed and commutation applications such as to rotary encoders, speedometers and machine controls. Three standard grades of magnetic materials are offered to fulfill a broad spectrum of magnetic field... [See More]

  • Encoder Technology: Magnetic
  • Encoder Type: Absolute
Heavy Duty SLIM Tach® Encoder -- SL1250
from Dynapar Corp.

Employing NorthStar's innovative magneto-resistive technology, this dependable product combines high accuracy with reliable service. Made of anodized aluminum and with a net thickness of only 1.4 inches, the SLIM Tach® SL1250 comes with one or two electrically independent and totally isolated output... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 64 to 1024
  • Encoder Type: Incremental
  • Shaft Speed: 5000
Magnescale® High-precision Absolute Rotary-type with Excellent Resistance to Environments -- RU77
from Magnescale Americas, Inc.

High precision absolute rotary encoder with excellent resistance to harsh environments. [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Absolute
  • Shaft Speed: 3000
Encoder MILE, 1024 cpt, 2-channel, with line driver -- 673030
from maxon

The inductive MILE encoder ideally complements our EC flat motors. It offers an impressive resolution and high accuracy. The encoder with inverse signals is very resistant against magnetic and electric fields as well as dirt. It is integrated directly into the motor. [See More]

  • Encoder Technology: Mechanical; Magnetic
  • Counts / Revolution: 1024
  • Encoder Type: Incremental
  • Shaft Speed: 10000
Lika Bearingless Encoder -- SMAB
from Hymark/Kentucky Gauge

Low profile ring encoder. Contactless magnetic sensing. Resolution up to 18 bit. SSI output. Robust design with IP68 protection. Hollow shaft diameter Ø80mm ( Ø95 on request) [See More]

  • Encoder Technology: Magnetic
  • Operating Temperature: -13 to 185
  • Features: Hollow Shaft
AMR180º/360º Magnetic Rotary Encoder Sensor -- AMR3108A
from MultiDimension Technology Co., Ltd.

Description. The AMR3108A is a contactless, high-precision, and high-speed magnetic rotary encoder sensor, which integrated with anisotropic magnetoresistance (AMR) sensors and CMOS digital signal processing circuitry. The AMR3108A senses the single pole-pair magnet rotation above the chip by AMR... [See More]

  • Encoder Technology: Magnetic
  • Resolution: 12
  • Encoder Type: Absolute
  • Shaft Speed: 20000
Absolute Encoder -- BMMV 30 SSI - MAGRES
from Baumer Ltd.

When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]

  • Encoder Technology: Magnetic
  • Resolution: 10
  • Encoder Type: Absolute
  • Shaft Speed: 6000
Magnetic Encoder
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.

YUANBEN ’s magnetic encoder, just one type of non-contact absolute coders, uses a magneto-resistive effect to sense a change in magnetic field, then amplify the change using an amplifying circuit. A single chip then processes and outputs an analog or digital signal in an absolute position. The... [See More]

  • Encoder Technology: Magnetic
  • Output Signal: Current
  • Shaft Speed: 3000
  • Operating Temperature: 14 to 158
Heavy Duty SLIM Tach® Encoder -- SL56
from Dynapar Corp.

This reliable encoder may be configured with one or two electrically independent and totally isolated outputs. A high temperature version is available to meet operational needs up to 120° C. It also comes in a wide variety of shaft sizes, cover choices, and connector options.The durable SLIM Tach®... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 64 to 2048
  • Encoder Type: Incremental
  • Shaft Speed: 5000
Magnescale® Rotary Scale for Feedback Applications -- RS310
from Magnescale Americas, Inc.

Ring type rotary encoder for feedback applications. [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Absolute
  • Shaft Speed: 7000
MILE encoder, 1024 cpt, 2-channel -- 621795
from maxon

The inductive MILE encoder ideally complements our EC flat motors and stands out for its high resolution and high accuracy. The encoder with inverse signals is extremely resistant against magnetic and electric fields, as well as against soiling. It is integrated directly into the motor. [See More]

  • Encoder Technology: Mechanical; Magnetic
  • Counts / Revolution: 1024
  • Encoder Type: Incremental
  • Shaft Speed: 5000
Lika Bearingless Encoder -- SMRI2
from Hymark/Kentucky Gauge

DESCRIPTION. Magnetic ring encoders with several diameters. Resolutions up to 180000 PPR or more. For torque motors [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 180000
  • Encoder Type: Incremental; Ring / Bearingless; Modular Kit
  • Shaft Speed: 9000 to 25000
High Sensitivity, High Speed, High Accuracy TMR Geartooth Encoders -- GE-A GEARTOOTH ENCODER
from MultiDimension Technology Co., Ltd.

Description. The GE-A gear tooth encoders are non-contact incremental encoders measuring rotary speed and position in spindles and motors. Based on MultiDimension Technology (MDT) ’s unique tunneling magnetoresistance (TMR) sensor technology, they detect changes in the magnetic field due to... [See More]

  • Encoder Technology: Magnetic
Absolute Encoder -- BMSK 42 CANopen - MAGRES
from Baumer Ltd.

When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]

  • Encoder Technology: Magnetic
  • Features: Programmable
  • Encoder Type: Absolute
  • Resolution: 12
Magnetic Encoder -- MEI-01
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.

MEI-58 magnetic incremental encoder is by design, a rugged cost-effective industrial grade product that uses magnetic technology to address the weakness of the more frangible optical encoder counterpart. [See More]

  • Encoder Technology: Magnetic
Heavy Duty SLIM Tach® Encoder -- SL85
from Dynapar Corp.

The magnetoresistive sensor of the SLIM Tach® SL85 operates with an unparalleled immunity to grease, oil, salt water, dirt, fibers, and dust, thereby eliminating the need for sealing. It occupies only 1.250" of the motor shaft length, enabling the encoder and a flexible coupling or pulley to be... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 64 to 2048
  • Encoder Type: Incremental
  • Shaft Speed: 5000
MILE encoder, 1024 cpt, 2-channel, with cable -- 607516
from maxon

The inductive MILE encoder ideally complements our EC flat motors and stands out for its high resolution and high accuracy. The encoder with inverse signals is extremely resistant against magnetic and electric fields, as well as against soiling. It is integrated directly into the motor. [See More]

  • Encoder Technology: Mechanical; Magnetic
  • Counts / Revolution: 1024
  • Encoder Type: Incremental
  • Shaft Speed: 5000
Lika Bearingless Magnetic Ring Encoder -- SMRA
from Hymark/Kentucky Gauge

Absolute contactless sensing. Hollow shaft up to 110 mm. SSI & BiSS output with alarm bits. Self-fixing ring (no fixing holes required). IP68 protection [See More]

  • Encoder Technology: Magnetic
  • Shaft Speed: 15000
  • Encoder Type: Ring / Bearingless
  • Accuracy: -1440.00 to 14400.00
High Sensitivity, High Speed, High Accuracy TMR Geartooth Encoders -- GE-T GEARTOOTH ENCODER
from MultiDimension Technology Co., Ltd.

Description. The GE-T gear tooth encoders are non-contact incremental encoders measuring rotary speed and position in spindles and motors. Based on MultiDimension Technology (MDT) ’s unique tunneling magnetoresistance (TMR) sensor technology, they detect changes in the magnetic field due to... [See More]

  • Encoder Technology: Magnetic
Cable Pull Absolute Encoder -- BMMS K235N24#12/1600#
from Baumer Ltd.

ndash; –Encoder with cable-pull. – –Magnetic sensing. – –Resolution: 12 bit. – –Interface analog 0...10 V / 0.5 …4.5 V / 4...20 mA. – –Measuring range 2300 mm or 5000 mm. – –Removable cabs for water outlet. –... [See More]

  • Encoder Technology: Magnetic
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12 to 16
Magnetic Incremental Encoder -- MEI-58
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.

Descriptions. MEI-58 magnetic incremental encoder is by design, a rugged cost-effective industrial grade product that uses magnetic technology to address the weakness of the more frangible optical encoder counterpart. Intended for low resolution applications, it functions as an incremental angular... [See More]

  • Encoder Technology: Magnetic
  • Encoder Type: Incremental
Mill-Duty RIM Tach® Encoder -- 1250
from Dynapar Corp.

The RIM Tach® 1250 is designed for 12.5 inch diameter type C face motor frames and accessory mounts. This tachometer provides precise, reliable speed signals for many monitoring and control applications and is a standard feedback device for AC & DC variable speed drives. The RIM Tach® 1250 is the... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 60 to 2048
  • Encoder Type: Incremental
  • Shaft Speed: 7000
Lika Modular Magnetic Encoder for Heavy-Duty applications -- SMRI5
from Hymark/Kentucky Gauge

DESCRIPTION. Magnetic ring encoders with several diameters. Resolutions up to 180000 PPR or more. Torque motors [See More]

  • Encoder Technology: Magnetic
  • Shaft Speed: 9000 to 25000
  • Encoder Type: Ring / Bearingless; Modular Kit
  • Accuracy: -180.00 to 180.00
TMR Magnetic Rotary Encoder -- TMR3102
from MultiDimension Technology Co., Ltd.

Description. The TMR3102 is a contactless, high-precision, and high-speed magnetic rotary encoder sensor, which integrated with tunneling magnetoresistance (TMR) sensors and CMOS digital signal processing circuitry. The TMR3102 senses the single pole-pair magnet rotation above the chip by TMR... [See More]

  • Encoder Technology: Magnetic
  • Resolution: 12
  • Encoder Type: Absolute
  • Shaft Speed: 20000
Encoder Without Bearing -- ITD 27 A 4 Y27
from Baumer Ltd.

By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 1 to 32
  • Encoder Type: Incremental
  • Shaft Speed: 12000
Magnetic Incremental Encoder -- MEI-58
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.

Descriptions. MEI-58 magnetic incremental encoder is by design, a rugged cost-effective industrial grade product that uses magnetic technology to address the weakness of the more frangible optical encoder counterpart. Intended for low resolution applications, it functions as an incremental angular... [See More]

  • Encoder Technology: Magnetic
  • Encoder Type: Incremental
Mill-Duty RIM Tach® Encoder -- 6200
from Dynapar Corp.

Featuring rugged, mill duty construction, the durable RIM Tach® 6200 was designed for hostile environments. The mill duty, cast iron construction of the 6200 accepts stainless steel sensor modules with patented magnetoresistive technology. The outputs are available as either single or dual outputs... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 60 to 2048
  • Encoder Type: Incremental
  • Shaft Speed: 7000
Lika ROTAMAG Magnetic Absolute Encoder -- MM36
from Hymark/Kentucky Gauge

Absolute multi-turn magnetic encoder. Very compact and robust housing. Outside diameter 36mm. Resolution up to 4096 counts/rev and up to 32768 rev, SSI interface. Zero setting and counting direction function. Axial cable output. · MM36: solid shaft version. · MMC36: blind hollow shaft... [See More]

  • Encoder Technology: Magnetic
  • Shaft Speed: 12000
  • Encoder Type: Absolute; Multiturn
  • Rotor Inertia: 2.83E-4
Encoder Without Bearing -- MDFK 08 RS422
from Baumer Ltd.

By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 256 to 1024
  • Encoder Type: Incremental
  • Accuracy: 0.50
Magnetic Multi-pole Ring -- MDR20-P44
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.

Description. MDR20-P44B magnetic drum is made of bonded multi-pole magnet; it is used in a wide variety of speed and commutation applications such as to rotary encoders, speedometers and machine controls. Three standard grades of magnetic materials are offered to fulfill a broad spectrum of magnetic... [See More]

  • Encoder Technology: Magnetic
  • Encoder Type: Ring / Bearingless
Mill-Duty RIM Tach® Encoder -- 8500
from Dynapar Corp.

The RIM Tach® 8500 is the most reliable magnetoresistive digital tachometer found on the market today. Available in either thru-shaft or end-of shaft models, it is specifically designed to provide feedback for AC and DC drive control systems.Its ductile cast iron enclosure ensures rugged and... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 60 to 1200
  • Encoder Type: Incremental
  • Shaft Speed: 7000
Lika ROTAMAG Magnetic Absolute Encoder -- MS36
from Hymark/Kentucky Gauge

Magnetic sensing. Absolute single-turn encoder. Resolution 4096 counts/rev, SSI interface. Axial cable output. Protection up to IP67. · MS36: solid shaft version. · MSC36: blind hollow shaft version, 6mm [See More]

  • Encoder Technology: Magnetic
  • Shaft Speed: 12000
  • Encoder Type: Absolute; Multiturn
  • Rotor Inertia: 2.83E-4
Encoder Without Bearing -- MHAP 100
from Baumer Ltd.

By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 1 to 8192
  • Encoder Type: Incremental
  • Shaft Speed: 8000
MEA Magnetic Encoder with CANopen -- MEA-1862-2002
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.

Main Features. Compact and heavy-duty industrial design. Interface: CANopen/CAN. Housing: 58mm ¢. Solid/ hollow shaft: 6 or 10 mm ¢/15 mm ¢. Through hollow shaft: 12mm ¢. Max. 65536 steps per revolution (16 Bit). Max. 16384 revolutions (14 Bit). Velocity- and... [See More]

  • Encoder Technology: Magnetic
  • Rotor Inertia: 4.25E-4
Mill-Duty RIM Tach® Encoder -- HS85
from Dynapar Corp.

The HS85 digital tachometer incorporates state-of-the-art magnetoresistive sensing technology. The magnetically encoded signals provide pulse codes of A, B, and an optional index pulse Z, with complements (A, B, Z). These signals are solid for the life of the encoder. They do not exhibit the... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 60 to 2048
  • Encoder Type: Incremental
  • Shaft Speed: 3600
Lika ROTAMAG Magnetic Absolute Rotary Encoder -- MM58
from Hymark/Kentucky Gauge

Absolute magnetic encoder. Resolution up to 4096 CPR and 32768 rev. Compact and robust design. High resistance against shocks and humidity. · MM58: with servo flange. · MM58S: with clamp flange. · Through hollow shaft up to 15mm. Different fixing possibilities. · MMC58:... [See More]

  • Encoder Technology: Magnetic
  • Shaft Speed: 12000
  • Encoder Type: Absolute
  • Rotor Inertia: 0.0011
Incremental Encoder -- BRID - EcoMag
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 64 to 2048
NorthStar SLIM Tach ST56 -- DT5
from Dynapar Corp.

Key Features:Redesigned using our Revolutionary Sensor Technology to provide a Large Air Gap of 0.060"Most tolerant tachometer to motor shaft run-outBearingless Design Mounts to 56 and 140 C-Face MotorsThin 3/4" Profile Saves Space and can be "Sandwiched" Between Motor and ReducerCompact Height of... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 64 to 2048
  • Encoder Type: Incremental
  • Diameter / Width: 4.5
Lika ROTAMAG Magnetic bearingless Encoder -- MIK36
from Hymark/Kentucky Gauge

DESCRIPTION. Shaftless incremental encoder. Bearingless non contact design. Contactless, compact & high degree of protection IP68 with sealed circuits [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 2048
  • Encoder Type: Absolute
  • Shaft Speed: 30000
Incremental Encoder -- BRID Programmable - EcoMag
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 64 to 2048
Lika ROTAMAG Magnetic bearingless Encoder -- MSK36-MMK36
from Hymark/Kentucky Gauge

DESCRIPTION. Shaftless absolute encoder. Bearingless non contact design. Contactless, compact & high degree of protection IP68 with sealed circuits [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Absolute
  • Shaft Speed: 30000
Incremental Encoder -- BRIH 40 - EcoMag
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 2 to 1024
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Lika ROTAMAG Magnetic Incremental Encoder -- MI36K
from Hymark/Kentucky Gauge

DESCRIPTION. Size 36 mm, compact and robust housing. Stainless steel housing. Solid shaft. Sealed circuits (option) [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 2048
  • Encoder Type: Incremental
  • Shaft Speed: 12000
Incremental Encoder -- BRIV 30 - EcoMag
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 2 to 1024
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Lika ROTAMAG Magnetic Incremental Rotary Encoder -- MC58
from Hymark/Kentucky Gauge

DESCRIPTION. Magnetic sensing technology. Through hollow shaft design. Resolution up to 10000 PPR. High protection degree with sealed circuits. · MC58: standard version with movable antirot. pin (M3 screw). · MC59: flexible fixing plate "xx59 style". · MC60: compact fixing plate... [See More]

  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Incremental Encoder -- BRIV 30R - EcoMag
from Baumer Ltd.

Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]

  • Encoder Technology: Magnetic
  • Counts / Revolution: 2 to 1024
  • Encoder Type: Incremental
  • Shaft Speed: 6000