Gray Rotary Encoders
from Sensata Technologies
Long considered the industry standard for shafted incremental encoders, the Model H25 is now available in an absolute version with up to 13 Bits of resolution. It incorporates many of the great standard features of the incremental version, including: EMI shielding, 40-lb ABEC 7 bearings, matched... [See More]
- Absolute Encoder Output Code: Gray; Binary Coded Decimal
- Lines / Revolution: 8192
- Encoder Type: Absolute
- Resolution: 13
from DigiKey
ENCODER ABSOLUTE GRAY CODE CONN [See More]
- Absolute Encoder Output Code: Gray
- Counts / Revolution: 8
- Encoder Type: Absolute
- Operating Temperature: 32 to 158
from RS Components, Ltd.
Omron E6C3-AG5B 1024P/R 2M [See More]
- Absolute Encoder Output Code: Gray
- Counts / Revolution: 1024
- Encoder Type: Absolute
- Shaft Speed: 5000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 9
from Allen-Bradley / Rockwell Automation
Optical Absolute Encoder, NEMA Type 4, Single-Turn, Size 25, 8-12 bit with Binary Output, 256 Counts Per Revolution [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 256
from Gurley Precision Instruments
The Model A23S with SSI output is a heavy-duty absolute rotary encoder with opto-electronic technology and standard SSI (RS422/RS485) interface. It is available as a single-turn encoder with up to 16 bits of resolution (65,536 steps per revolution), or as a multi-turn with a range of 2 (16,384)... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Features: Programmable
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via SSI interface. Multiturn encoder with 24 bit total resolution. Configurable direction of rotation and zero setting via pin connection. High shock and vibration resistance. Learn more. View other products in... [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from Sensata Technologies
Built to the same rugged standards as the H40 Incremental Heavy Duty encoder, this unit features an absolute encoder output up to 13 bits of resolution. Designed to take the rigors of physically demanding environments, the H40 has a heavy-duty housing, a 100+ pound bearing, and internal shock... [See More]
- Absolute Encoder Output Code: Gray; Binary Coded Decimal
- Lines / Revolution: 8192
- Encoder Type: Absolute
- Resolution: 13
from DigiKey
ENCODER ABSOLUTE GRAY CODE CABLE [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
from RS Components, Ltd.
SICK ARS60-A4A08192 / 1031447 [See More]
- Absolute Encoder Output Code: Gray
- Counts / Revolution: 8192
- Encoder Type: Absolute
- Shaft Speed: 10000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 9
from Allen-Bradley / Rockwell Automation
Optical Absolute Encoder, NEMA Type 4, Single-Turn, Size 25, 8-12 bit with Binary Output, 256 Counts Per Revolution [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 256
from Gurley Precision Instruments
The model A87H encoder is a single-turn high resolution absolute rotary encoder with opto-electronic technology. This encoder is used in a wide variety of position-sensing applications for high resolution measuring of angles and distances. Mechanical features include a 87mm aluminum housing, with a... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via SSI interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. From May 1st 2025, products produced in EU and Singapore have an... [See More]
- Absolute Encoder Output Code: Gray
- Features: Hollow Shaft
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 12000
from Sensata Technologies
The HMT25 geared multi-turn encoder provides absolute position information over multiple turns of the input shaft. It keeps track of the exact position even during periods of power loss without the need for a battery backup. The HMT25 series is capable of outputs up to 4096 counts per turn and can... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Lines / Revolution: 4096
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from DigiKey
ENCODER ABSOLUTE GRAY CODE CONN [See More]
- Absolute Encoder Output Code: Gray
- Counts / Revolution: 4096
- Encoder Type: Absolute
- Operating Temperature: 32 to 158
from RS Components, Ltd.
SICK ARS60-G4A00360 / 1031650 [See More]
- Absolute Encoder Output Code: Gray
- Counts / Revolution: 360
- Encoder Type: Absolute
- Shaft Speed: 10000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 9
from Allen-Bradley / Rockwell Automation
Optical Absolute Encoder, NEMA Type 4, Single-Turn, Size 25, 8-12 bit with Binary Output, 256 Counts Per Revolution [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 256
from Gurley Precision Instruments
Major Features and Advantages: Up to 20-bit single-turn resolution available. Up to 44-bit (20-bits/turn + 24-bit turns) gearless multi-turn resolution available. Standard synchro flange. SSI interface standard (RS-485) - 4 MHz clock frequency. Accuracy: +/- 30 arcsec. The Model M58S with SSI output... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Resolution: 20
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via SSI interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From May... [See More]
- Absolute Encoder Output Code: Gray
- Features: Hollow Shaft
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 12000
from DigiKey
ENCODER OPTICAL GRAY CODE CABLE [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 8
from RS Components, Ltd.
RS PRO WDGA 58E121312SIAG01CC8H73 [See More]
- Absolute Encoder Output Code: Gray
- Features: Hollow Shaft
- Encoder Type: Absolute
- Counts / Revolution: 8192
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 9
from Allen-Bradley / Rockwell Automation
Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Gray Code Output, 14 bit/0-16,383 Counts Per Revolution [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 16383
from Gurley Precision Instruments
The series A19 & A20 are miniature single-turn absolute rotary encoders with optical reflective technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes, where high resolution is required. In addition,... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 20
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via SSI interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. From May 1st 2025, products produced in EU and Singapore have an... [See More]
- Absolute Encoder Output Code: Gray
- Shaft Speed: 12000
- Encoder Type: Absolute; Multiturn
- Diameter / Width: 1.44
from DigiKey
ENCODER ABS GRAY CODE TERM BLK [See More]
- Absolute Encoder Output Code: Gray
- Counts / Revolution: 4096
- Encoder Type: Absolute
- Operating Temperature: 32 to 158
from RS Components, Ltd.
Hengstler RC58/0013EK.42SGB [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from Allen-Bradley / Rockwell Automation
Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 20, 8-11 bit w/Gray Code, 14 bit/0-16,383 Counts Per Revolution [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 16383
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via SSI interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From May... [See More]
- Absolute Encoder Output Code: Gray
- Shaft Speed: 12000
- Encoder Type: Absolute; Multiturn
- Diameter / Width: 1.44
from DigiKey
ENCODER ABSOLUTE GRAY CODE CONN [See More]
- Absolute Encoder Output Code: Gray
- Counts / Revolution: 4096
- Encoder Type: Absolute
- Operating Temperature: 32 to 158
from RS Components, Ltd.
Hengstler RC58/0012EK.42SGB [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from Allen-Bradley / Rockwell Automation
Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 20, 8-11 bit w/Gray Code, 15 bit/0-32,767 Counts Per Revolution [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 32767
from DigiKey
ENCODER ABSOLUTE GRAY CODE CONN [See More]
- Absolute Encoder Output Code: Gray
- Counts / Revolution: 4096
- Encoder Type: Absolute
- Operating Temperature: 32 to 158
from RS Components, Ltd.
Hengstler 0541211 Absolute Encoder [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from Allen-Bradley / Rockwell Automation
Absolute Multi-Turn Optical Encoder, (4096 Counts Per Revolution, 4096 Revolutions) [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Counts / Revolution: 4096
from DigiKey
ENCODER OPTICAL GRAY CODE CONN [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 12
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from Allen-Bradley / Rockwell Automation
Absolute Multi-Turn Optical Encoder, (4096 Counts Per Revolution, 4096 Revolutions) [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Counts / Revolution: 4096
from DigiKey
ENCODER OPTICAL GRAY CODE CONN [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 16384
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 9
from Allen-Bradley / Rockwell Automation
Absolute Multi-Turn Optical Encoder, (2048 Counts Per Revolution, 8192 Revolutions) [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Counts / Revolution: 2048
from DigiKey
ENCODER INC GRAY CODE VERT CABLE [See More]
- Absolute Encoder Output Code: Gray
- Counts / Revolution: 32
- Encoder Type: Absolute; Incremental
- Operating Temperature: -40 to 185
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 9
from Allen-Bradley / Rockwell Automation
Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 20, 8-11 bit w/Gray Code, 10 bit/0-1023 Counts Per Revolution [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 1023
from DigiKey
ENCODER INC GRAY CODE VERT CABLE [See More]
- Absolute Encoder Output Code: Gray
- Counts / Revolution: 32
- Encoder Type: Absolute; Incremental
- Operating Temperature: -40 to 185
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 9
from Allen-Bradley / Rockwell Automation
Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Gray Code Output, 8 bit/0-255 Counts Per Revolution [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 255
from DigiKey
ENCODER OPTICAL GRAY CODE R/A [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 360
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 9
from Allen-Bradley / Rockwell Automation
Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Gray Code Output, 10 bit/0-1023 Counts Per Revolution [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 1023
from DigiKey
ENCODER OPTICAL GRAY CODE R/A [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 256
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 9
from Allen-Bradley / Rockwell Automation
Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Gray Code Output, 10 bit/0-1023 Counts Per Revolution [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 1023
from DigiKey
ENCODER OPT GRAY CODE R/A CABLE [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 256
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 9
from DigiKey
ENCODER OPTICAL GRAY CODE R/A [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 256
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 9
from DigiKey
ENCODER OPTICAL GRAY CODE R/A [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 360
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Bit Parallel preset interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 9
from DigiKey
ENCODER OPT GRAY CODE R/A CABLE [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Operating Temperature: 14 to 158
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: Bit Parallel preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical; Mechanical
- Resolution: 8
from DigiKey
ENCODER OPTICAL GRAY CODE R/A [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 720
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: Bit Parallel preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical; Mechanical
- Features: Hollow Shaft
from DigiKey
ENCODER ABSOLUTE GRAY CODE CONN [See More]
- Absolute Encoder Output Code: Gray
- Counts / Revolution: 32
- Encoder Type: Absolute
- Operating Temperature: -40 to 212
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: Bit Parallel preset interface, Clamp, ø 58 mm (C), ø 10 mm (0.39") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical; Mechanical
- Resolution: 8
from DigiKey
Rotary Encoder Absolute Gray Code (Absolute) Vertical [See More]
- Absolute Encoder Output Code: Gray
- Operating Temperature: -31 to 158
- Encoder Type: Absolute
from POSITAL B.V.
POSITAL IXARC absolute Multiturn encoder: Bit Parallel preset interface, Synchro, ø 58 mm (S), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical; Mechanical
- Resolution: 8
from DigiKey
Rotary Encoder Absolute Gray Code (Absolute) Vertical [See More]
- Absolute Encoder Output Code: Gray
- Operating Temperature: -31 to 158
- Encoder Type: Absolute
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 9
from DigiKey
Rotary Encoder Absolute Gray Code (Absolute) Vertical [See More]
- Absolute Encoder Output Code: Gray
- Operating Temperature: -31 to 158
- Encoder Type: Absolute
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 9
from DigiKey
Rotary Encoder Absolute Gray Code (Absolute) Vertical [See More]
- Absolute Encoder Output Code: Gray
- Operating Temperature: -31 to 158
- Encoder Type: Absolute
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 9
from DigiKey
Rotary Encoder Absolute Gray Code (Absolute) Vertical [See More]
- Absolute Encoder Output Code: Gray
- Operating Temperature: -31 to 158
- Encoder Type: Absolute
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 9
from DigiKey
Rotary Encoder Absolute Gray Code (Absolute) Vertical [See More]
- Absolute Encoder Output Code: Gray
- Operating Temperature: -31 to 158
- Encoder Type: Absolute
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from B&Plus USA, Inc.
MA-17 Series. Absolute Rotary Encoder [See More]
- Absolute Encoder Output Code: Gray; Binary; Other
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Features: Hollow Shaft (optional feature)
from Dynapar Corp.
Special Conical Shaft for Concentric Motor Mounting. Up to 22 Bits of Singleturn Absolute Positioning for Smooth Low Speed Motor Performance. Integrated On-Board Diagnostics to Monitor Encoder Health [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute; Multiturn (optional feature)
- Encoder Technology: Optical
- Features: Hollow Shaft (optional feature)
from Hymark/Kentucky Gauge
Integrated absolute encoder. SSI interface, gray or binary coded. Compact design & easy installation. 5000 & 10000 mm measuring length. Resolution 0.1, 0.05, 0.024 mm (other on request) [See More]
- Absolute Encoder Output Code: Gray; Binary
- Diameter / Width: 4.92
- Encoder Type: Absolute
- Output Signal: Serial Synchronous Interface
from Grayhill, Inc.
Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated positions... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Diameter / Width: 0.8650
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Resolution: 12
from BEI Sensors
An absolute optical rotary encoder provides a unique binary word for each position. Single-turn encoders are ideal for motion control applications where the position-sensing device moves at a slow rate under one rotation or is inactive for long periods of time. Absolute encoders excel in situations... [See More]
- Absolute Encoder Output Code: Gray; Binary; Binary Coded Decimal; Other
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from Broadcom Inc.
Avago's AEAT-84AD enhances the functionality of the AEAS-7000 singleturn module by providing multiturn capabilities and eliminates the need for alignment (via its Plug &Play feature). Notably, its ability to operate up to 125C enables applications in harsher operating environment. Avago's... [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Resolution: 12
from B&Plus USA, Inc.
MA-20 Series. Absolute Rotary Encoder [See More]
- Absolute Encoder Output Code: Gray; Binary; Binary Coded Decimal
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Features: Hollow Shaft (optional feature)
from Dynapar Corp.
he ACURO AI25 absolute encoder is available in a single-turn or multi-turn version. Its multi-turn design is based on a reliable high-speed gear with optical scanning and the latest generation of OptoASIC technology. [See More]
- Absolute Encoder Output Code: Gray; Binary; Other
- Encoder Type: Absolute; Multiturn (optional feature)
- Encoder Technology: Optical
- Features: Hollow Shaft (optional feature)
from Hymark/Kentucky Gauge
DESCRIPTION. Compact programmable encoder. Multiturn version up to 14 bit. SSI or Bit parallel output. Solid or blind hollow shaft. Teach-in function [See More]
- Absolute Encoder Output Code: Gray; Binary; Binary Coded Decimal
- Features: Hollow Shaft; Programmable
- Encoder Type: Absolute; Multiturn
- Counts / Revolution: 262144
from Grayhill, Inc.
Grayhill specializes in human interface optical encoders that provide excellent tactile feedback to the user. The greatest advantage of optical encoders is their non-contact switching technology which results in an exceptionally high operational life. Although the end-product may vary, typical... [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Incremental
- Encoder Technology: Optical
- Resolution: 2
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from BEI Sensors
The HMT25 geared multi-turn encoder provides absolute position information over multiple turns of the input shaft. It keeps track of the exact position even during periods of power loss without the need for a battery backup. The HMT25 series is capable of outputs up to 4096 counts per turn and can... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Resolution: 12
from Broadcom Inc.
The AEAT-84AD provides all functions as an optoelectronicmechanical unit in order to implement, with single turn absolute encoder, an absolute multi-turn encoder with a combined capacity of up to 30 bits at extended temperature. The unit consists of an IR-LED circuit board, a phototransistor (PT)... [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Resolution: 14
from B&Plus USA, Inc.
MA-36 Series. Absolute Rotary Encoder [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Features: Hollow Shaft (optional feature)
from Dynapar Corp.
Short Mounting Depth Allows Installation in Tight Motor Endbells. Up to 10,000RPM Speed Capability for Majority of Servomotor Applications. 8mm Hubshaft Mount for Easy Installation [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft (optional feature)
from Hymark/Kentucky Gauge
DESCRIPTION. High resolution absolute encoder for motor feedback. Additional incremental track. Tapered shaft design. SSI or BiSS output. Resolution 21 bit [See More]
- Absolute Encoder Output Code: Gray
- Resolution: 21
- Encoder Type: Absolute
- Shaft Speed: 6000
from Grayhill, Inc.
Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated positions... [See More]
- Absolute Encoder Output Code: Gray; Other
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Resolution: 2 to 4
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from BEI Sensors
The H25X series single turn encoder is. designed for those applications that. require 14 or 15 bits of resolution. in a compact, easy-to-integrate. package. Gray Code and Natural. Binary outputs are available for. installations using a parallel input. with the controller. For simplic-ity of data... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 16384 to 32768
from Broadcom Inc.
The Avago Technologies AEAT-9000 series are high resolution single turn optical absolute encoders. They are designed to allow design engineers to achieve superior positioning performance in terms of speed and accuracy performance. The modular package enables the encoder to be directly integrated to... [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Lines / Revolution: 2048
from B&Plus USA, Inc.
MA-42 Series. Absolute Rotary Encoder [See More]
- Absolute Encoder Output Code: Gray; Binary; Binary Coded Decimal
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Features: Hollow Shaft (optional feature)
from Dynapar Corp.
The AD34 is the most compact absolute encoder in class. It is available with a resolution upto 17 Bit Singleturn. The mechanical design consists of two ball bearings and a flexible tor-que support. The AD34 complements the ACURO-DRIVE series and is appropriate for usewithin BLDC servo motors with... [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft (optional feature)
from Hymark/Kentucky Gauge
Miniature optical multi turn encoder. Resolution up to 524288 cpr (19 bit) x 4096 turns (12 bit). High degree of protection, IP67. Cable output or M12 inline plug [See More]
- Absolute Encoder Output Code: Gray; Binary
- Counts / Revolution: 524288
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 6000
from Grayhill, Inc.
Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated positions... [See More]
- Absolute Encoder Output Code: Gray; Binary Coded Decimal
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Diameter / Width: 0.5000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Shaft Speed: 10000
from BEI Sensors
The H40 is an ultra heavy duty encoder whose internal structure is totally isolated from severe shock and shaft loading conditions. The optics and electronics are supported in shock absorbing material within the heavy cast outer housing. The encoder shaft is flexibly coupled to the high load... [See More]
- Absolute Encoder Output Code: Gray; Binary; Binary Coded Decimal; Other
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from Broadcom Inc.
The AEAT-7000 is a high speed, high resolution absolute encoder module capable of providing up to 13bits of absolute positioning information. Its small, compact and modular form factor also makes it an ideal choice for space-constrained applications. The encoder IC consists of an array of photo... [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from B&Plus USA, Inc.
MAS-10 Series. Ultra-compact Absolute Rotary Encoder. 13mm Diam. x 15.5mm H. Resolution 256 (8-bit) [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Resolution: 256
from Hymark/Kentucky Gauge
DESCRIPTION. Compact optical single turn encoder. Size 58 mm. Servo or clamp flange. Solid shaft or hollow shaft version. Resolution up to 8192 cpr. High degree of protection, IP67 [See More]
- Absolute Encoder Output Code: Gray; Binary
- Counts / Revolution: 16384
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 12000
from Grayhill, Inc.
Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated positions... [See More]
- Absolute Encoder Output Code: Gray; Binary; Other
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Resolution: 4
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Gray; Binary (optional feature); Binary Coded Decimal (optional feature)
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from BEI Sensors
The H25 is the flagship of the BEI Industrial Encoders product line. It was designed from the ground up for the industrial marketplace. The H25 offers features such as EMI shielding, 40 lb. ABEC 7 bearings, matched thermal coefficients on critical components, and custom high-efficiency optics. The... [See More]
- Absolute Encoder Output Code: Gray; Binary; Binary Coded Decimal; Other
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from B&Plus USA, Inc.
MMS-10 Series (Absolute). Diameter: 13mm x H15.5mm. Resolution: 1024. SSI Interface [See More]
- Absolute Encoder Output Code: Gray
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Resolution: 1024
from Hymark/Kentucky Gauge
Compact encoder with ø20 mm hollow shaft. Single turn up to 8192 cpr. True multi turn (without battery backup). Cable and connector output. Rugged design with IP67 protection and fixing clamp [See More]
- Absolute Encoder Output Code: Gray; Binary
- Features: Hollow Shaft
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 9000 to 12000
from Grayhill, Inc.
Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated positions... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Diameter / Width: 0.5000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Gray; Binary (optional feature); Binary Coded Decimal (optional feature)
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from BEI Sensors
The HS35 combines the rugged, heavy duty features usually associated with shafted encoders into a hollow shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13 and IP65 environmental ratings, a rugged metal housing, and a sealed connector or cable gland. The HS35 accommodates... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from B&Plus USA, Inc.
High-resolution Multiple-rotation (64 rortations max) Absolute Type Encoder. High-reliability operation without internal battery is possible. (Batteryless). Permitting a total count of 2 <sup >18 </sup > max, high resolutionO.D. diameter 65x63.5. Selection of gray code output without... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Resolution: 128 to 4096
from Hymark/Kentucky Gauge
Miniature optical single turn encoder. Resolution up to 1048576 cpr (20 bit). High degree of protection, IP67. M12 inline connector [See More]
- Absolute Encoder Output Code: Gray; Binary
- Counts / Revolution: 1048576
- Encoder Type: Absolute
- Shaft Speed: 6000
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute, contactless. For arcs and segmented rings. Robotics [See More]
- Absolute Encoder Output Code: Gray; Binary
- Resolution: 4096 to 16384
- Encoder Type: Absolute
- Shaft Speed: 15000
from Hymark/Kentucky Gauge
LIKA recently released the new SFA Draw Wire Unit. The SFA features a robust and compact design that includes an absolute encoder capable of measuring 2,000 mm. Absolute draw-wire encoder. Robust and compact design. Resolution from 0.1 to 0.012 mm. Measuring range 1000 and 2000 mm [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Diameter / Width: 2.05
from Hymark/Kentucky Gauge
DESCRIPTION. Compact optical multiturn encoder. Resolution up to 8192 cpr and 16384 turns. Solid shaft or hollow shaft. High degree of protection, IP67 [See More]
- Absolute Encoder Output Code: Gray; Binary
- Counts / Revolution: 16384
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 12000
from Hymark/Kentucky Gauge
Standard absolute multi-turn encoder. Resolution up to 30 bit (65535 CPR x 16384 rev.). Robust housing. Cable and connector output. AM58: servo flange. AM58S: clamp style flange. Blind hollow shaft up to 15mm. Different fixing possibilities: AMC58: standard version with movable antirot. pin (M3... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Shaft Speed: 6000
from Hymark/Kentucky Gauge
DESCRIPTION. High resolution multiturn encoder. Servo or clamp flange. Solid or hollow shaft version. Resolution up to 16 + 14 bit. Additional incremental track, 2048 PPR sin/cos. For motor feedback applications [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Shaft Speed: 6000
from Hymark/Kentucky Gauge
DESCRIPTION. High resolution multiturn encoder. Servo or clamp flange. Solid or hollow shaft version. Resolution up to 16 + 14 bit. Additional incremental track, 2048 PPR sin/cos. For motor feedback applications [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Shaft Speed: 6000
from Hymark/Kentucky Gauge
DESCRIPTION. US standard optical encoders. Robust die-cast housing. M23 and MIL connector. Singleturn up to 18 bit (262144 cpr) and multiturn up to 16x14 bit (65536 x 16384). High degree of protection. IP66 BCD output code on request [See More]
- Absolute Encoder Output Code: Gray; Binary; Binary Coded Decimal
- Encoder Type: Absolute
- Encoder Technology: Optical
- Shaft Speed: 6000
from Hymark/Kentucky Gauge
DESCRIPTION. High resolution singleturn encoder. Servo or clamp flange. Resolution up to 19 bit. Additional incremental track, 2048 PPR sin/cos. For motor feedback applications [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Shaft Speed: 6000
from Hymark/Kentucky Gauge
Compact design, through hollow shaft. Industrial & feedback applications. Single turn version up to 18 bit. Multi turn version, 16 x 12 bit. Incremental resolution up to 8192 PPR or 2048 sin/cos [See More]
- Absolute Encoder Output Code: Gray; Binary
- Features: Hollow Shaft
- Encoder Type: Absolute; Multiturn
- Counts / Revolution: 65536
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute single & multiturn encoders. ATEX II 2G Ex d IIC T6 Gb, II 2D Ex tb IIIC T85 °C Db certification. Suitable for installation in zones 1, 2, 21 and 22. SSI or Bit parallel output [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from Hymark/Kentucky Gauge
Absolute multi-turn magnetic encoder. Very compact and robust housing. Outside diameter 36mm. Resolution up to 4096 counts/rev and up to 32768 rev, SSI interface. Zero setting and counting direction function. Axial cable output. · MM36: solid shaft version. · MMC36: blind hollow shaft... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from Hymark/Kentucky Gauge
Absolute magnetic encoder. Resolution up to 4096 CPR and 32768 rev. Compact and robust design. High resistance against shocks and humidity. · MM58: with servo flange. · MM58S: with clamp flange. · Through hollow shaft up to 15mm. Different fixing possibilities. · MMC58:... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from Hymark/Kentucky Gauge
DESCRIPTION. Shaftless absolute encoder. Bearingless non contact design. Contactless, compact & high degree of protection IP68 with sealed circuits [See More]
- Absolute Encoder Output Code: Gray; Binary; Other
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Features: Hollow Shaft
from Hymark/Kentucky Gauge
Compact heavy-duty encoder. IP67 protection & extended temperature range. High shaft load. Comfortable presetting by push-button. Suitable for outdoor and offshore installations [See More]
- Absolute Encoder Output Code: Gray; Other
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Counts / Revolution: 4096