Mechanical Rotary Encoders

188 Results
absolute-encoders -- OCD-CAA1B-1212-115W-2RW
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Hall Effect Encoder with Mechanical Detent -- ESC17
from EBE Elektro-Bau-Elemente GmbH

The pulse generators and bit generators in this category are designed for the harshest environments, with absolutely reliable signal generation without electronics, and prove their reliable function every day. These encoders are used primarily in agricultural machinery, construction machinery and... [See More]

  • Encoder Technology: Mechanical
  • Operating Temperature: -4 to 167
Encoders - Industrial -- RLC176-ND [ZMD0250B from Red Lion Controls, Inc.]
from DigiKey

ENCODER MECHANICAL QUAD CABLE [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 250
  • Encoder Type: Incremental
  • Encoder Output: Quadrature
Absolute Encoders
from SICK

Absolute encoders generate information about position, angle, and rotation counts in type-specific angle steps. For this, a unique code pattern is assigned to each angle increment. The number of code patterns available per revolution determines the resolution. Each code pattern forms a unique... [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft (optional feature)
  • Encoder Type: Absolute; Multiturn (optional feature)
  • Operating Temperature: -40 to 212
Mechanical Rotary Encoders -- 1361846 [DPL12SV2424A25K3 from TE Connectivity]
from RS Components, Ltd.

Encoder with LED, Green/Red, Switch [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 24
  • Encoder Type: Incremental
  • Shaft Speed: 60
absolute-encoders -- OCD-CAA1B-1212-115W-PRR
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Hall Effect Encoder with Mechanical Detent -- ESC17 mini
from EBE Elektro-Bau-Elemente GmbH

The pulse generators and bit generators in this category are designed for the harshest environments, with absolutely reliable signal generation without electronics, and prove their reliable function every day. These encoders are used primarily in agricultural machinery, construction machinery and... [See More]

  • Encoder Technology: Mechanical
  • Operating Temperature: -22 to 185
Encoders - Industrial -- RLC183-ND [ZSD0100A from Red Lion Controls, Inc.]
from DigiKey

ENCODER MECHANICAL QUAD CABLE [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 100
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Absolute Encoders -- ANS/ANM58
from SICK

The ANS/ANM58 is a powerful 58 mm absolute encoder. The numerous shaft and flange types as well as axial and radial connections make it suitable for integration into many different applications. Thanks to the combination of a precise optical singleturn measuring system and mechanical multiturn, the... [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft (optional feature)
  • Encoder Type: Absolute; Multiturn
  • Resolution: 16 to 18
Mechanical Rotary Encoders -- 1616779 [PEC11R-4225F-N0024 from Bourns, Inc.]
from RS Components, Ltd.

Bourns PEC11R-4225F-N0024 [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 24
  • Encoder Type: Incremental
  • Shaft Speed: 60
absolute-encoders -- OCD-CAA1B-1212-115W-TB1
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Hall Effect Encoder with Mechanical Detent -- ESC17 Safety
from EBE Elektro-Bau-Elemente GmbH

The pulse generators and bit generators in this category are designed for the harshest environments, with absolutely reliable signal generation without electronics, and prove their reliable function every day. These encoders are used primarily in agricultural machinery, construction machinery and... [See More]

  • Encoder Technology: Mechanical
Encoders - Industrial -- RLC543-ND [ZOD1000A from Red Lion Controls, Inc.]
from DigiKey

ENCODER MECHANICAL QUAD CABLE [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 1000
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Incremental Encoders
from SICK

Incremental encoders generate information about position, angle, and rotation counts. The resolution is defined in the number of lines or pulses per rotation, which the encoder transmits to the control unit for each rotation. The current position can be determined by the control unit by counting... [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft (optional feature)
  • Encoder Type: Multiturn (optional feature); Incremental
  • Operating Temperature: -4 to 185
Mechanical Rotary Encoders -- 1616782 [PEC12R-2120F-S0012 from Bourns, Inc.]
from RS Components, Ltd.

Bourns PEC12R-2120F-S0012 [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 12
  • Encoder Type: Incremental
  • Shaft Speed: 100
absolute-encoders -- OCD-CAA1B-1212-9A70-2AW
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Hall Effect Encoder with Mechanical Detent -- MPE19
from EBE Elektro-Bau-Elemente GmbH

The pulse generators and bit generators in this category are designed for the harshest environments, with absolutely reliable signal generation without electronics, and prove their reliable function every day. These encoders are used primarily in agricultural machinery, construction machinery and... [See More]

  • Encoder Technology: Mechanical
Encoders - Industrial -- ZOH0060A-ND [ZOH0060A from Red Lion Controls, Inc.]
from DigiKey

ENCODER MECHANICAL QUAD CABLE [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 60
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Mechanical Rotary Encoders -- 1673572 [ECW0J-B24-AC0006L from Bourns, Inc.]
from RS Components, Ltd.

ECW digital contact encoder,6cycles/rev [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 6
  • Encoder Type: Incremental
  • Shaft Speed: 120
absolute-encoders -- OCD-CAA1B-1212-9A70-2RW
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Mechanical Encoders with Detent and Sliding Contacts -- BG12
from EBE Elektro-Bau-Elemente GmbH

The pulse generators and bit generators in this category are designed for the harshest environments, with absolutely reliable signal generation without electronics, and prove their reliable function every day. These encoders are used primarily in agricultural machinery, construction machinery and... [See More]

  • Encoder Technology: Mechanical
Encoders - Industrial -- ZPJ0060A-ND [ZPJ0060A from Red Lion Controls, Inc.]
from DigiKey

ENCODER MECHANICAL QUAD CABLE [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 60
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Mechanical Rotary Encoders -- 1673625 [EAW0J-B24-AE0128L from Bourns, Inc.]
from RS Components, Ltd.

ACE absolute contact encoder,128 states [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 128
  • Encoder Type: Absolute
  • Shaft Speed: 120
absolute-encoders -- OCD-CAA1B-1212-9A70-H2B
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Mechanical Encoders with Detent and Sliding Contacts -- BG17
from EBE Elektro-Bau-Elemente GmbH

The pulse generators and bit generators in this category are designed for the harshest environments, with absolutely reliable signal generation without electronics, and prove their reliable function every day. These encoders are used primarily in agricultural machinery, construction machinery and... [See More]

  • Encoder Technology: Mechanical
Encoders - Industrial -- ZRJ0256A-ND [ZRJ0256A from Red Lion Controls, Inc.]
from DigiKey

ENCODER MECHANICAL QUAD CABLE [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 256
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Mechanical Rotary Encoders -- 1674648 [PEC11R-4020F-S0024 from Bourns, Inc.]
from RS Components, Ltd.

Bourns PEC11R-4020F-S0024 [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 24
  • Encoder Type: Incremental
  • Shaft Speed: 60
absolute-encoders -- OCD-CAA1B-1212-9A70-H2M
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders - Industrial -- ZRJ1024A-ND [ZRJ1024A from Red Lion Controls, Inc.]
from DigiKey

ENCODER MECHANICAL QUAD CABLE [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 1024
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Mechanical Rotary Encoders -- 1674649 [PEC11R-4115F-S0018 from Bourns, Inc.]
from RS Components, Ltd.

Bourns PEC11R-4115F-S0018 [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 18
  • Encoder Type: Incremental
  • Shaft Speed: 60
absolute-encoders -- OCD-CAA1B-1212-9A70-H3P
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders - Industrial -- ZRL0256A-ND [ZRL0256A from Red Lion Controls, Inc.]
from DigiKey

ENCODER MECHANICAL QUAD CABLE [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 256
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Mechanical Rotary Encoders -- 1674650 [PEC11R-4015F-S0024 from Bourns, Inc.]
from RS Components, Ltd.

Bourns PEC11R-4015F-S0024 [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 24
  • Encoder Type: Incremental
  • Shaft Speed: 60
absolute-encoders -- OCD-CAA1B-1212-9A70-H72
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders - Industrial -- ZRL1024R-ND [ZRL1024R from Red Lion Controls, Inc.]
from DigiKey

ENCODER MECHANICAL QUAD CABLE [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 1024
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Mechanical Rotary Encoders -- 1674653 [PEC11R-4215F-S0024 from Bourns, Inc.]
from RS Components, Ltd.

Bourns PEC11R-4215F-S0024 [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 24
  • Encoder Type: Incremental
  • Shaft Speed: 60
absolute-encoders -- OCD-CAA1B-1212-9A70-HCC
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders - Industrial -- ZUK0060H-ND [ZUK0060H from Red Lion Controls, Inc.]
from DigiKey

ENCODER MECHANICAL QUAD CONN [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 60
  • Encoder Type: Incremental
  • Encoder Output: Quadrature; Index
Mechanical Rotary Encoders -- 1674656 [PEC11R-4220F-S0012 from Bourns, Inc.]
from RS Components, Ltd.

Bourns PEC11R-4220F-S0012 [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 12
  • Encoder Type: Incremental
  • Shaft Speed: 60
absolute-encoders -- OCD-CAA1B-1212-9A70-PAL
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders -- 118-3315C-112-016L-ND [3315C-112-016L from Bourns, Inc.]
from DigiKey

Rotary Encoder Mechanical 16 Quadrature, 2-Bit Vertical [See More]

  • Encoder Technology: Mechanical
  • Encoder Output: Quadrature
  • Counts / Revolution: 16
  • Operating Temperature: -40 to 257
Mechanical Rotary Encoders -- 1674657 [PEC11R-4225F-S0024 from Bourns, Inc.]
from RS Components, Ltd.

Bourns PEC11R-4225F-S0024 [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 24
  • Encoder Type: Incremental
  • Shaft Speed: 60
absolute-encoders -- OCD-CAA1B-1212-9A70-PAM
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders -- 118-3315P-001-016L-ND [3315P-001-016L from Bourns, Inc.]
from DigiKey

Rotary Encoder Mechanical 16 Quadrature (Incremental) Vertical [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 16
  • Encoder Type: Incremental
  • Encoder Output: Quadrature
Mechanical Rotary Encoders -- 1674658 [PEC11R-4230F-S0024 from Bourns, Inc.]
from RS Components, Ltd.

Bourns PEC11R-4230F-S0024 [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 24
  • Encoder Type: Incremental
  • Shaft Speed: 60
absolute-encoders -- OCD-CAA1B-1212-9A70-PRL
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders -- 118-ECW0J-B24-HC0006L-ND [ECW0J-B24-HC0006L from Bourns, Inc.]
from DigiKey

Rotary Encoder Mechanical 6 Quadrature (Incremental) Vertical [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 6
  • Encoder Type: Incremental
  • Encoder Output: Quadrature
Mechanical Rotary Encoders -- 1674659 [PEC11R-4220F-S0024 from Bourns, Inc.]
from RS Components, Ltd.

Bourns PEC11R-4220F-S0024 [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 24
  • Encoder Type: Incremental
  • Shaft Speed: 60
absolute-encoders -- OCD-CAA1B-1212-9A70-PRM
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders -- 118-PEC09-2120K-T0012-ND [PEC09-2120K-T0012 from Bourns, Inc.]
from DigiKey

Rotary Encoder Mechanical 12 Quadrature (Incremental) Right Angle [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 12
  • Encoder Type: Incremental
  • Encoder Output: Quadrature
Mechanical Rotary Encoders -- 1674660 [PEC12R-4220F-S0024 from Bourns, Inc.]
from RS Components, Ltd.

Bourns PEC12R-4220F-S0024 [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 24
  • Encoder Type: Incremental
  • Shaft Speed: 100
absolute-encoders -- OCD-CAA1B-1212-B060-2AW
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders -- 118-PEC09-2125F-T0012-ND [PEC09-2125F-T0012 from Bourns, Inc.]
from DigiKey

ENCODER MECH QUAD VERT PC PIN [See More]

  • Encoder Technology: Mechanical
  • Encoder Output: Quadrature
  • Counts / Revolution: 12
  • Operating Temperature: 14 to 158
Mechanical Rotary Encoders -- 1674663 [EMS22D51-B28-LS5 from Bourns, Inc.]
from RS Components, Ltd.

Non contacting dir/step encoder, 512PPR [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 512
  • Encoder Type: Incremental
  • Shaft Speed: 10000
absolute-encoders -- OCD-CAA1B-1212-B060-2RW
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders -- 118-PEC09-2315F-N0015-ND [PEC09-2315F-N0015 from Bourns, Inc.]
from DigiKey

Rotary Encoder Mechanical 12 Quadrature (Incremental) Right Angle [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 15
  • Encoder Type: Incremental
  • Encoder Output: Quadrature
Mechanical Rotary Encoders -- 1674664 [EMS22Q51-D28-LT4 from Bourns, Inc.]
from RS Components, Ltd.

Non contacting dir/step encoder, 256PPR [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 256
  • Encoder Type: Incremental
  • Shaft Speed: 10000
absolute-encoders -- OCD-CAA1B-1212-B060-H1B
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders -- 118-PEC11D-4120F-H0015-ND [PEC11D-4120F-H0015 from Bourns, Inc.]
from DigiKey

Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 15
  • Encoder Type: Incremental
  • Encoder Output: Quadrature
Mechanical Rotary Encoders -- 1675090 [PEC12R-4020F-S0012 from Bourns, Inc.]
from RS Components, Ltd.

Bourns PEC12R-4020F-S0012 [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 12
  • Encoder Type: Incremental
  • Shaft Speed: 100
absolute-encoders -- OCD-CAA1B-1212-B060-H2B
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders -- 118-PEC11D-4120F-S0015-ND [PEC11D-4120F-S0015 from Bourns, Inc.]
from DigiKey

Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 15
  • Encoder Type: Incremental
  • Encoder Output: Quadrature
Mechanical Rotary Encoders -- 1675309 [PEC12R-4230F-S0024 from Bourns, Inc.]
from RS Components, Ltd.

Bourns PEC12R-4230F-S0024 [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 24
  • Encoder Type: Incremental
  • Shaft Speed: 100
absolute-encoders -- OCD-CAA1B-1212-B060-H2M
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders -- 118-PEC11H-4015F-S0016-ND [PEC11H-4015F-S0016 from Bourns, Inc.]
from DigiKey

Rotary Encoder Mechanical 16 Quadrature (Incremental) Vertical [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 16
  • Encoder Type: Incremental
  • Encoder Output: Quadrature
Mechanical Rotary Encoders -- 1675310 [PEC12R-4225F-S0024 from Bourns, Inc.]
from RS Components, Ltd.

Bourns PEC12R-4225F-S0024 [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 24
  • Encoder Type: Incremental
  • Shaft Speed: 100
absolute-encoders -- OCD-CAA1B-1212-B060-H3P
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders -- 118-PEC11H-4020F-S0016-ND [PEC11H-4020F-S0016 from Bourns, Inc.]
from DigiKey

Rotary Encoder Mechanical 16 Quadrature (Incremental) Vertical [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 16
  • Encoder Type: Incremental
  • Encoder Output: Quadrature
Mechanical Rotary Encoders -- 1675382 [PEC11R-4215F-S0012 from Bourns, Inc.]
from RS Components, Ltd.

Bourns PEC11R-4215F-S0012 [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 12
  • Encoder Type: Incremental
  • Shaft Speed: 60
absolute-encoders -- OCD-CAA1B-1212-B060-H72
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders -- 118-PEC11H-4025F-S0008-ND [PEC11H-4025F-S0008 from Bourns, Inc.]
from DigiKey

Rotary Encoder Mechanical 8 Quadrature, 2-Bit Horizontal [See More]

  • Encoder Technology: Mechanical
  • Encoder Output: Quadrature
  • Counts / Revolution: 8
  • Operating Temperature: -4 to 158
Mechanical Rotary Encoders -- 1675383 [PEC11R-4215F-N0024 from Bourns, Inc.]
from RS Components, Ltd.

Bourns PEC11R-4215F-N0024 [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 24
  • Encoder Type: Incremental
  • Shaft Speed: 60
absolute-encoders -- OCD-CAA1B-1212-B060-HCC
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders -- 118-PEC11L-4015F-S0020-ND [PEC11L-4015F-S0020 from Bourns, Inc.]
from DigiKey

Rotary Encoder Mechanical 20 Quadrature (Incremental) Vertical [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 20
  • Encoder Type: Incremental
  • Encoder Output: Quadrature
Mechanical Rotary Encoders -- 1675384 [PEC11R-4015F-N0024 from Bourns, Inc.]
from RS Components, Ltd.

Bourns PEC11R-4015F-N0024 [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 24
  • Encoder Type: Incremental
  • Shaft Speed: 60
absolute-encoders -- OCD-CAA1B-1212-B060-PAM
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders -- 118-PEC11L-4015K-S0015-ND [PEC11L-4015K-S0015 from Bourns, Inc.]
from DigiKey

Rotary Encoder Mechanical 15 Quadrature, 2-Bit Vertical [See More]

  • Encoder Technology: Mechanical
  • Encoder Output: Quadrature
  • Counts / Revolution: 15
  • Operating Temperature: -13 to 176
Mechanical Rotary Encoders -- 1675385 [PEC11R-4220K-S0024 from Bourns, Inc.]
from RS Components, Ltd.

Bourns PEC11R-4220K-S0024 [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 24
  • Encoder Type: Incremental
  • Shaft Speed: 60
absolute-encoders -- OCD-CAA1B-1212-B060-PRM
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders -- 118-PEC11L-4115K-N0020-ND [PEC11L-4115K-N0020 from Bourns, Inc.]
from DigiKey

Rotary Encoder Mechanical 20 Quadrature, 2-Bit Vertical [See More]

  • Encoder Technology: Mechanical
  • Encoder Output: Quadrature
  • Counts / Revolution: 20
  • Operating Temperature: -13 to 176
Mechanical Rotary Encoders -- 1675389 [PEC11R-4020F-N0024 from Bourns, Inc.]
from RS Components, Ltd.

Bourns PEC11R-4020F-N0024 [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 24
  • Encoder Type: Incremental
  • Shaft Speed: 60
absolute-encoders -- OCD-CAA1B-1212-B06H-PRM
from POSITAL B.V.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]

  • Encoder Technology: Optical; Mechanical
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Absolute; Multiturn
  • Resolution: 12
Encoders -- 118-PEC11L-4115K-S0020-ND [PEC11L-4115K-S0020 from Bourns, Inc.]
from DigiKey

Rotary Encoder Mechanical 20 Quadrature (Incremental) Vertical [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 20
  • Encoder Type: Incremental
  • Encoder Output: Quadrature
Mechanical Rotary Encoders -- 1675393 [PEC11R-4215K-N0024 from Bourns, Inc.]
from RS Components, Ltd.

Bourns PEC11R-4215K-N0024 [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 24
  • Encoder Type: Incremental
  • Shaft Speed: 60
Encoder AEDL 5810, 1024 - 5000 CPT, 3 Channels, with RS 422 line driver -- ENC30AEDL581001
from maxon

High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant. [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 1024
  • Encoder Type: Incremental
  • Shaft Speed: 30000
Heavy Duty Precision Industrial Encoder -- ZDH
from OMEGA Engineering, Inc.

The ZDH Series of sensors are heavy-duty, extremely rugged, reliable, yet compact encoders designed for harsh factory and plant floor environments. These encoders are flange mount and conform to NEMA 4, and 13 (IP66) standards. Applications Typical applications include motion control feedback,... [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 1 to 20480
  • Encoder Type: Incremental
  • Shaft Speed: 8000
All-round Wheeled Encoder for Conveyer Systems -- IR01
from Hymark/Kentucky Gauge

DESCRIPTION. Wheel-encoder for conveyors. Metric and inches sizes. Fixing kit with springs. Conveyors, logistics [See More]

  • Encoder Technology: Mechanical
  • Diameter / Width: 3.98
  • Shaft Speed: 2000
  • Output Signal: NPN, Push-pull, Universal
Industrial Duty Encoder -- Series H20
from Dynapar Corp.

Encoder models with resolutions of 1024 or less are equipped with an unbreakable code disk that meets the demands of the most severe shock and vibration generating processes; use of long life bearings keep tough loads from disrupting internal alignment, avoiding failure due to the disk "crashes" so... [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 100 to 2540
  • Encoder Type: Incremental
  • Shaft Speed: 10000
Mechanical Encoders
from ArKco Sales, Inc.

About Us. ArKco Sales, Inc was founded in 1977 as an electro-mechanical manufacturer ’s representative, with heavy emphasis on the engineering community, serving customers, distributors, and principals. ArKco Sales facilitates synergistic, innovative, global product solutions for current and... [See More]

  • Encoder Technology: Mechanical
1000 Series (Extreme) -- ESI 1503-85
from Leine & Linde AB

Short description: > > Extreme resistance to. mechanical loads, vibrations. and shock. > > High encapsulation level,. IP 67, for use in harsh. environments. > > Electrical interfaces: HC-HTL, HTL, RS-422 and. TTL. > > Stainless steel options. available on request [See More]

  • Encoder Technology: Mechanical
  • Lines / Revolution: 1 to 10000
  • Encoder Type: Incremental
  • Shaft Speed: 4000
Electronic Encoder -- Model 15T
from Trumeter Company, Inc.

The Model 15T or 15H offers a high performance feedback solution in a low profile package. Unlike modular or kit encoders, the Model 15 utilizes an integral bearing set, and an innovative flexible mounting system which is much more tolerant to axial misalignment or radial shaft run-out. The slotted... [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Shaft Speed: 8000
Pulse Rotation Encoders -- EG01_EG02
from Gefran

Monodirectional encoder with position hysteresis; outputs x1, x2, x4 (EG01). Monodirectional or bidirectional, with or without separate zero reference output, encoder (EG02). The power supply requirements and output signal levels are compatible with all the GEFRAN instruments [See More]

  • Encoder Technology: Mechanical
  • Shaft Speed: 5000
  • Encoder Type: Incremental
  • Count Rate: 50
Stepper Motor -- 224218250 [AZM46AK-PS50 from Oriental Motor USA]
from Radwell International

STEPPER MOTOR, ABSOLUTE MECHANICAL ENCODER, 24-48 VDC., 420 OZ-IN HOLDING, . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Encoder Technology: Mechanical
  • Encoder Type: Absolute
Multi-deck Mechanical Encoder -- 25
from Grayhill, Inc.

Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated positions... [See More]

  • Encoder Technology: Mechanical
  • Diameter / Width: 0.8650
  • Encoder Type: Absolute
  • Absolute Encoder Output Code: Gray; Binary
Blue Range CANopen Absolute Multi-Turn Encoder -- MHK5
from BEI Sensors

These encoders have been developed in an objective of rationalization of range and level of unequalled quality. These standard products are available in solid shaft and hollow in connection SSI and the bus ground. [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft
  • Encoder Type: Absolute
  • Resolution: 16
Absolute Encoder -- MA-17 Series
from B&Plus USA, Inc.

MA-17 Series. Absolute Rotary Encoder [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft (optional feature)
  • Encoder Type: Absolute
  • Resolution: 256 to 1024
Encoder AEDL 5810, 1024 CPT, 3 Channels, with Line Driver RS 422 -- 516205
from maxon

High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant. [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 1024
  • Encoder Type: Incremental
  • Shaft Speed: 30000
Industrial Duty Rotary Encoder with Single Channel or Quadrature Output -- ZB
from OMEGA Engineering, Inc.

The ZB Series shaft encoders are general duty industrial rotary pulse generators. The AU-ZBG models are for single channel sensing for counting, one directional measuring or speed applications. The AU-ZBH models are for quadrature applications, allowing for counting up and down along with speed and... [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 1000
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Lika High Speed Gear and Tooth Sensor -- SMG
from Hymark/Kentucky Gauge

High speed gear and tooth sensor. Position & speed feedback. Compact design with IP68 protection. Easy & precise alignment thanks to keyway. Available for module 0,3 and 0,5 & 1, 2, 3 mm tooth structures [See More]

  • Encoder Technology: Mechanical
  • Operating Temperature: -13 to 185
  • Output Signal: Square Wave
Industrial Duty Encoder -- Series H58
from Dynapar Corp.

Encoder models with resolutions of 1024 or less are equipped with an unbreakable code disk that meets the demands of the most severe shock and vibration generating processes. Long life, heavy-duty bearings keep tough loads from disrupting internal alignment, avoiding failure due to the disk... [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 100 to 2540
  • Encoder Type: Incremental
  • Shaft Speed: 10000
300 Series (Miniature) -- MSI 301
from Leine & Linde AB

Short description: > > 3 short-circuit protected. outputs. > > IP 67 at housing. > > 5 Vdc or 9...36 Vdc. > > Shock and vibration. protected. > > Status output for warning. indication [See More]

  • Encoder Technology: Mechanical
  • Lines / Revolution: 20 to 1250
  • Encoder Type: Incremental
  • Shaft Speed: 12000
Electronic Incremental Encoder -- 4T260
from Trumeter Company, Inc.

The series 4T260 low profile 30 mm package design makes it a perfect solution for many machine and motor applications. the unit has a complete 10mm through-shaft design. The series 260 and its integral bearing set provide for stable and consistent operation, without concerns for axial or radial... [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Shaft Speed: 7500
Tachometer -- EG03
from Gefran

Tachometer with analogue output proportional to the speed and digital output. The power supply requirements and output signal levels are compatible with all the GEFRAN instruments [See More]

  • Encoder Technology: Mechanical
  • Shaft Speed: 1 to 5000
  • Encoder Type: Incremental
  • Count Rate: 50
PC Mount Termination Mechanical Encoder -- 51
from Grayhill, Inc.

Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated positions... [See More]

  • Encoder Technology: Mechanical
  • Diameter / Width: 0.5620
  • Encoder Type: Absolute
  • Absolute Encoder Output Code: Binary; Binary Coded Decimal; Other
Blue Range CANopen Absolute Multi-Turn Encoder -- MHM5
from BEI Sensors

These encoders have been developed in an objective of rationalization of range and level of unequalled quality. These standard products are available in solid shaft and hollow in connection SSI and the bus ground. [See More]

  • Encoder Technology: Mechanical
  • Resolution: 16
  • Encoder Type: Absolute
  • Shaft Speed: 6000
Absolute Encoder -- MA-20 Series
from B&Plus USA, Inc.

MA-20 Series. Absolute Rotary Encoder [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft (optional feature)
  • Encoder Type: Absolute
  • Resolution: 256 to 4096
Encoder ENC 16 EASY Absolute XT with BiSS-C interface -- 588632
from maxon

maxon Easy absolute encoders feature a robust design and high signal quality. The ENC EASY Absolute XT is a single-turn absolute encoder with 4096 steps per turn for an SSI or BiSS-C interface. The signal protocols SSI or BiSS-C can be programmed at the factory. The XT version has an extended... [See More]

  • Encoder Technology: Mechanical
  • Shaft Speed: 30000
  • Encoder Type: Absolute
  • Output Signal: Current
Miniature Draw Wire Encoder -- SFE
from Hymark/Kentucky Gauge

DESCRIPTION. Draw wire encoder. Robust and space saving construction. Integrated incremental encoder. Measuring length up to 2000 mm. Electromedical [See More]

  • Encoder Technology: Mechanical
  • Diameter / Width: 2.17
  • Encoder Type: Incremental
  • Output Signal: Current; Universal Circuit PP/LD
Industrial Duty Encoder -- Series HA25
from Dynapar Corp.

Protection against installation problems such as wiring errors prevents the encoder from damage, while immunity to electrical noise keeps the encoder signals intact. A NEMA4 / IP66 sealing option protects against damage from contamination.Packaged in an industry standard 2.5" enclosure, the Series... [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 100 to 2540
  • Encoder Type: Incremental
  • Shaft Speed: 5000
500 Series (Robust) -- RSI 501
from Leine & Linde AB

Short description: > > 2 short-circuit protected. outputs. > > IP 67 at housing,. IP 66 at shaft inlet. > > 9...36 Vdc. > > Robust housing for harsh. environment. > > Shock and vibration. protected [See More]

  • Encoder Technology: Mechanical
  • Lines / Revolution: 1 to 5000
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Electronic Incremental Encoder -- 4T725
from Trumeter Company, Inc.

Low cost rugged encoder 10mm shaft diameter Square mount flange Quadrature output. This low cost and very rugged size 25 encoder has been designed to suit a wide variety of industrial applications. The unit has a 10mm diameter shaft. A square mounting flange is fitted as standard. A 2M cable is... [See More]

  • Encoder Technology: Mechanical
  • Shaft Speed: 6000
  • Encoder Type: Incremental
  • Accuracy: 1.02
Price Competitive Mechanical Encoder -- 25L
from Grayhill, Inc.

Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated positions... [See More]

  • Encoder Technology: Mechanical
  • Resolution: 2 to 4
  • Encoder Type: Absolute
  • Diameter / Width: 1.02
Compactis Incremental Encoder -- GHM4
from BEI Sensors

Compactness, wide range of resolutions, industrial sealing, electronic standards, these characteristics made encoders COMPACTIS of BEI IDEACOD perfectly adapted for light industrial applications. [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 2500
  • Encoder Type: Incremental
  • Shaft Speed: 12000
Absolute Encoder -- MA-36 Series
from B&Plus USA, Inc.

MA-36 Series. Absolute Rotary Encoder [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft (optional feature)
  • Encoder Type: Absolute
  • Resolution: 256 to 1024
Encoder ENC 16 EASY Absolute, with BiSS-C interface -- 488783
from maxon

maxon ENX absolute encoders feature a robust design and high signal quality. The ENX EASY Absolute is a single-turn absolute encoder with 4096 steps per turn for SSI or BiSS-C interfaces. The SSI or BiSS-C signal protocols can be programmed at the factory. [See More]

  • Encoder Technology: Mechanical
  • Shaft Speed: 25000
  • Encoder Type: Absolute
  • Output Signal: Current
Timing Belt Pulley with Intergrated Encoder -- I70
from Hymark/Kentucky Gauge

Integrated pulley encoder with 500 pulses/turn. HTD type pulley for 20 mm belts. Extremely robust construction, 1000 N shaft load. Silent running & long life-time. Easy assembly by M12 screw and size 21 wrench key [See More]

  • Encoder Technology: Mechanical
  • Diameter / Width: 2.45
  • Shaft Speed: 5000
  • Output Signal: Push-Pull
Industrial Duty Encoder -- Series HA725
from Dynapar Corp.

Due to their very high resolutions (up to 10,000 PPR), they are ideal for use in precision positioning and cutting applications. All models have NEMA 4 / IP66 sealing which also allows for use in washdown environments.The Series HA725 encoder includes push-pull or differential line driver outputs. [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 8192 to 10000
  • Encoder Type: Incremental
  • Shaft Speed: 10000
600 Series (Industrial) -- RHA 607-58 DeviceNet
from Leine & Linde AB

Short description: > > DeviceNet profile rev.2. > > IP 67 at housing,. IP 64 at shaft inlet. > > Robust enclosure for. harsh environments. > > Shock and vibration. protected [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft
  • Encoder Type: Absolute
  • Resolution: 13
Electronic Incremental Encoder -- 4T755
from Trumeter Company, Inc.

Series 4T755 encoders are ideal for applications requiring a miniature, high precision low cost encoder. The encoder has a flexible mounting and a blind hollow shaft (10mm diameter) for mounting directly onto motor shafts etc. the Output circuit has a push/pull output as standard, signals A, B,... [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Shaft Speed: 7500
Pull-to-turn (Isolated Positions) Mechanical Encoder -- 26 PTT
from Grayhill, Inc.

Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated positions... [See More]

  • Encoder Technology: Mechanical
  • Diameter / Width: 0.5000
  • Encoder Type: Absolute
  • Absolute Encoder Output Code: Gray; Binary Coded Decimal
Compactis Incremental Encoder -- GZT4
from BEI Sensors

Compactness, wide range of resolutions, industrial sealing, electronic standards, these characteristics made encoders COMPACTIS of BEI IDEACOD perfectly adapted for light industrial applications. [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 2500
Absolute Encoder -- MA-42 Series
from B&Plus USA, Inc.

MA-42 Series. Absolute Rotary Encoder [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft (optional feature)
  • Encoder Type: Absolute
  • Resolution: 256 to 4096
Encoder ENC 16 EASY XT, 1000 cpt -- 577671
from maxon

maxon Easy encoders feature a robust design and high signal quality. The ENC EASY XT is a 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and robust general design of the... [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 1000
  • Encoder Type: Incremental
  • Shaft Speed: 30000
Industrial Duty Encoder -- Series HC25
from Dynapar Corp.

Protection against installation problems such as wiring errors prevents the encoder from damage, while immunity to electrical noise keeps the encoder signals intact. A NEMA4/IP66 sealing option protects against damage from contamination.Packaged in an industry standard 2.5" enclosure, the Series... [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 3000 to 5000
  • Encoder Type: Incremental
  • Shaft Speed: 10000
800 Series (Heavy Duty) -- XSI 850
from Leine & Linde AB

Heavy Duty incremental encoder. Extremely robust housing for harsh. environments. 6 short-circuit protected outputs. 1, 1, 2, 2, 0, 0. IP 66, encapsulation class. 5 Vdc or 9...30 Vdc. Available with Advanced. internal diagnostics, ADS [See More]

  • Encoder Technology: Mechanical
  • Lines / Revolution: 500 to 1000
  • Encoder Type: Incremental
  • Shaft Speed: 4000
Electronic Incremental Encoder -- 4T764
from Trumeter Company, Inc.

4T764 Series encoders have a full through hollow shaft (which may be fixed at either end). The bore size is 10mm. The encoder body is fixed by means of two flexible mountings which compensate for minor shaft misalignment. The Output circuit has a push/pull output as standard, signals A, B,. [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Small Size Mechanical Encoder -- 26
from Grayhill, Inc.

Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated positions... [See More]

  • Encoder Technology: Mechanical
  • Resolution: 4
  • Encoder Type: Absolute
  • Diameter / Width: 0.5000
Diametre 90 CANopen Absolute Multi-Turn Encoder -- SHU9
from BEI Sensors

A range of encoders resistant to the shocks and important vibrations and developed for severe and/or corrosive environments: iron and steel industry, industry of paper, agroalimentary … Mechanics available in hollow shaft 30 mm and solid shaf. [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft
  • Encoder Type: Absolute
  • Resolution: 16
Absolute Encoder -- MAS-10 Series
from B&Plus USA, Inc.

MAS-10 Series. Ultra-compact Absolute Rotary Encoder. 13mm Diam. x 15.5mm H. Resolution 256 (8-bit) [See More]

  • Encoder Technology: Mechanical
  • Resolution: 256
  • Encoder Type: Absolute
  • Shaft Speed: 6000
Encoder ENC 16 RIO, 1024 counts per turn, 3-channel, with RS 422 line driver -- 575826
from maxon

maxon RIO encoders feature a robust design and high signal quality. The RIO is a high-resolution optical 3-channel encoder with line driver in acc. with RS422. A resolution of up to 65,536 counts per turn can be programmed ex works. The cable strain relief and robust general design make it an... [See More]

  • Encoder Technology: Optical; Mechanical
  • Counts / Revolution: 1024
  • Encoder Type: Incremental
  • Shaft Speed: 40000
Industrial Duty Encoder -- Series R45 Rotopulser®
from Dynapar Corp.

The separately mounted ring and gear are designed to function without any setup or adjustments. Operation is reliable even in wet, dirty, and extreme industrial temperature environments. No flexible shaft coupling is required, and there are no bearings to wear out, meaning greater mechanical... [See More]

  • Encoder Technology: Mechanical
  • Features: Intrinsically Safe
  • Encoder Type: Incremental
  • Counts / Revolution: 1 to 60
Heavy Duty Tru-Trac -- Model TR3
from Trumeter Company, Inc.

An integrated heavy duty encoder and spring loaded measuring wheel assembly all in one, easy-to-use, compact unit. Available in a single, or optional dual-wheel format, the TR3 Heavy Duty Tru-Trac ™ is a versatile solution for tracking velocity, position or distance over a wide variety of... [See More]

  • Encoder Technology: Mechanical
  • Shaft Speed: 3000 to 6000
  • Encoder Type: Incremental
  • Accuracy: 1.02
Smallest With Concentric Shafts Mechanical Encoder -- 20
from Grayhill, Inc.

Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated positions... [See More]

  • Encoder Technology: Mechanical
  • Diameter / Width: 0.5000
  • Encoder Type: Absolute
  • Absolute Encoder Output Code: Gray; Binary
Diametre 90 CANopen Absolute Multi-Turn Encoder -- SHM9
from BEI Sensors

A range of encoders resistant to the shocks and important vibrations and developed for severe and/or corrosive environments: iron and steel industry, industry of paper, agroalimentary … Mechanics available in hollow shaft 30 mm and solid shaf. [See More]

  • Encoder Technology: Mechanical
  • Resolution: 16
  • Encoder Type: Absolute
  • Shaft Speed: 6000
Absolute Encoder -- MMS-10 Series
from B&Plus USA, Inc.

MMS-10 Series (Absolute). Diameter: 13mm x H15.5mm. Resolution: 1024. SSI Interface [See More]

  • Encoder Technology: Mechanical
  • Resolution: 1024
  • Encoder Type: Absolute
  • Shaft Speed: 6000
Encoder Enc 22, 100 CPT, 2 Channels -- 103935
from maxon

High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant. [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 100
  • Encoder Type: Incremental
  • Shaft Speed: 12000
Industrial Sealed Hollowshaft Encoder -- Series HS20
from Dynapar Corp.

The Series HS20 Sealed Hollowshaft's floating shaft mount and spring tether minimize bearing loads and eliminate flexible shaft couplings to reduce wear and maintenance.Series HS20 has complete electrical protection from overvoltage, reverse voltage, and output short circuits. In addition, the... [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft; Intrinsically Safe
  • Encoder Type: Incremental
  • Counts / Revolution: 1 to 2540
Solder Lug Termination Mechanical Encoder -- 71
from Grayhill, Inc.

Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated positions... [See More]

  • Encoder Technology: Mechanical
  • Diameter / Width: 0.7500
  • Encoder Type: Absolute
  • Absolute Encoder Output Code: Binary
Diametre 90 Parallel Single Turn Absolute Encoder -- CHM9
from BEI Sensors

A range of encoders resistant to the shocks and important vibrations and developed for severe and/or corrosive environments: iron and steel industry, industry of paper... Also available in version stainless and sealing IP67. [See More]

  • Encoder Technology: Mechanical
  • Resolution: 14
  • Encoder Type: Absolute
  • Shaft Speed: 9000
Approximate Sine Wave Incremental Encoder -- SE-17 Series
from B&Plus USA, Inc.

SE-17 Series. Approximate Sine Wave/ Incremental Rotary Encoder [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft (optional feature)
  • Encoder Type: Incremental
  • Counts / Revolution: 100 to 360
Encoder ENC 30 HEDL 5540, 500 CPT -- ENC30HEDL554001
from maxon

High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant. [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 500
  • Encoder Type: Incremental
  • Shaft Speed: 30000
Light Duty Hub Shaft Encoder -- Series E14HS
from Dynapar Corp.

The Series E14 Hub Shaft includes precision bearings, an O-ring seal, and a selection of bore sizes ranging from 6 mm to 5/8".Series E14 incorporates the latest in microelectronic packaging, LED light sources, and matched sensors. Outputs are designed to be compatible with most 5V TTL circuits with... [See More]

  • Encoder Technology: Mechanical
  • Shaft Speed: 5000
  • Encoder Type: Incremental
  • Accuracy: 150.00
Diametre 90 Parallel Single Turn Absolute Encoder -- CHU9
from BEI Sensors

A range of encoders resistant to the shocks and important vibrations and developed for severe and/or corrosive environments: iron and steel industry, industry of paper... Also available in version stainless and sealing IP67. [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft
  • Encoder Type: Absolute
  • Resolution: 13
Approximate Sine Wave Incremental Encoder -- SES-10 Series
from B&Plus USA, Inc.

SES-10 Series. Approximate Sine Wave/ Incremental Rotary Encoder [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 100 to 200
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Encoder ENX 10 EASY XT, 1 - 1024 counts per turn -- ENX10EASYXT06
from maxon

maxon ENX encoders feature a robust design and high signal quality. The ENX EASY XT is a 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and general robust design of the ENX... [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 512
  • Encoder Type: Incremental
  • Shaft Speed: 30000
Light Duty Integral Coupling Encoder -- Series E14IC
from Dynapar Corp.

The Series E14 includes precision bearings and an O-ring seal and accommodates a 1/4" or 3/8" diameter stainless steel shaft.Series E14 incorporates the latest in microelectronic packaging, LED light sources, and matched sensors. Outputs are designed to be compatible with most 5V TTL circuits with... [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 1 to 2540
  • Encoder Type: Incremental
  • Shaft Speed: 5000
Digisine Fixed Resolution Incremental Encoder -- DHM5
from BEI Sensors

This incremental encoder range is innovative in more than one way. Its performances in terms of temperature behaviour, mechanical resistance and output frequency, its development based on the flexibility of use and the simplicity of installation, carry even higher the level of the 58mm European... [See More]

  • Encoder Technology: Mechanical
  • Features: Programmable
  • Encoder Type: Incremental
  • Counts / Revolution: 96000
High Resolution Multiple Rotation Absolute Encoder -- MXS-42 Series
from B&Plus USA, Inc.

High-resolution Multiple-rotation (64 rortations max) Absolute Type Encoder. High-reliability operation without internal battery is possible. (Batteryless). Permitting a total count of 2 <sup >18 </sup > max, high resolutionO.D. diameter 65x63.5. Selection of gray code output without... [See More]

  • Encoder Technology: Mechanical
  • Resolution: 128 to 4096
  • Encoder Type: Absolute
  • Diameter / Width: 2.56
Encoder ENX 10 EASY, 1 - 1024 CPT -- ENX10EASY04
from maxon

maxon ENX encoders feature a robust design and high signal quality. The ENX EASY is a 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 pulses can be programmed ex works. Thanks to the cable strain relief and general robust design of the ENX series, it is an excellent... [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 512
  • Encoder Type: Incremental
  • Shaft Speed: 30000
Digisine Fixed Resolution Incremental Encoder -- DHO5
from BEI Sensors

This incremental encoder range is innovative in more than one way. Its performances in terms of temperature behaviour, mechanical resistance and output frequency, its development based on the flexibility of use and the simplicity of installation, carry even higher the level of the 58mm European... [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft; Programmable
  • Encoder Type: Incremental
  • Counts / Revolution: 96000
Micro MTL Encoder -- MEH-130 Series
from B&Plus USA, Inc.

MEH-130 Series. Square Wave/ Incremental Rotary Encoder [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 360 to 28125
  • Encoder Type: Incremental
  • Shaft Speed: 1000
Encoder ENX 10 QUAD, 1 CPT -- ENX10QUAD01
from maxon

maxon ENX encoders feature a robust design and high signal quality. The ENX QUAD encoder is a single-pulse, 2-channel encoder with 4 statuses per rotation. It is used for speed and direction detection. With ESD protection network, reverse polarity protection, cable strain relief and the general... [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 1
  • Encoder Type: Incremental
  • Shaft Speed: 30000
Explosion Proof Hollow Shaft Incremental Encoder -- HS52
from BEI Sensors

An Industry First: BEI Releases UL & ATEX rated. Explosion Proof Hollow Shaft Encoder. BEI Sensors has released the industry ’s first UL and ATEX rated explosion proof hollow shaft encoder, Model HS52. BEI has developed this ultra rugged and space-saving industrial encoder to meet the high... [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft
  • Encoder Type: Absolute (optional feature); Incremental
  • Counts / Revolution: 1 to 80000
Micro MTL Encoder -- MEH-180 Series
from B&Plus USA, Inc.

MEH-180 Series. Square Wave/ Incremental Rotary Encoder [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 36000 to 54000
  • Encoder Type: Incremental
  • Shaft Speed: 300
Encoder ENX 13 EASY INT Absolute, with BiSS-C interface -- ENX13EASYINT05
from maxon

maxon ENX encoders feature a robust design and high signal quality. The ENX EASY INT Absolute is a sterilizable single-turn absolute encoder with 4,096 steps per turn for an SSI or BiSS-C interface. The ESD protection circuitry, cable strain relief, and robust general design of the ENX series make... [See More]

  • Encoder Technology: Mechanical
  • Shaft Speed: 200000
  • Encoder Type: Absolute
  • Output Signal: Current
MAXXencoder Incremental Encoder -- GHML
from BEI Sensors

The 200mm CHML encoder has been designed for special heavy duty applications; glass mill, steel mill, locks. [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 10000
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Micro MTL Encoder -- MEH-60 Series
from B&Plus USA, Inc.

MEH-60 Series. Square Wave/ Incremental Rotary Encoder [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 180 to 21600
  • Encoder Type: Incremental
  • Shaft Speed: 1000
Encoder ENX 13 EASY INT, 1-1024 counts per turn, 3-channel differential -- ENX13EASYINT01
from maxon

maxon ENX encoders feature a robust design and high signal quality. The ENX EASY INT is a sterilizable 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and robust general... [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 512
  • Encoder Type: Incremental
  • Shaft Speed: 200000
Posatex Absolute Multi-Turn Encoder -- SAUX
from BEI Sensors

Delivering an absolute position, POSATEXTM singel or multi turn encoders are certified EEx d IIC T6, they have been developped for category 2 applications: zone 1 (gas) and 21 (dust) [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft
  • Encoder Type: Absolute
  • Resolution: 16
Micro MTL Encoder -- MEH-85 Series
from B&Plus USA, Inc.

MEH-85 Series/ MSH-85 Series. Square Wave/ Incremental Rotary Encoder [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 200 to 21600
  • Encoder Type: Incremental
  • Shaft Speed: 1000
Encoder ENX 16 EASY Absolute XT with BiSS-C interface -- ENX16EASYXT05
from maxon

maxon ENX absolute encoders feature a robust design and high signal quality. The ENX EASY Absolute is a single-turn absolute encoder with 4096 steps per turn for SSI or BiSS-C interfaces. The SSI or BiSS-C signal protocols can be programmed at the factory. The XT version has an extended temperature... [See More]

  • Encoder Technology: Mechanical
  • Shaft Speed: 30000
  • Encoder Type: Absolute
  • Output Signal: Current
Posi+ Absolute Multi-Turn Encoder -- PHM5
from BEI Sensors

New range of compact multiturn encoder with, besides the position, integrated intelligent additional function (speed, electronic limit switches, incremental channels) [See More]

  • Encoder Technology: Mechanical
  • Resolution: 13
  • Encoder Type: Absolute
  • Shaft Speed: 6000
Modular Type Micro MTL Encoder -- MGH-12 Series
from B&Plus USA, Inc.

MGH Series. Square Wave/ Incremental Rotary Encoder [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 100 to 300
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Encoder ENX 16 EASY INT Absolute, with BiSS-C interface -- ENX16EASYINT05
from maxon

maxon ENX absolute encoders feature a robust design and high signal quality. The ENX EASY Absolute is a single-turn absolute encoder with 4096 steps per turn for SSI or BiSS-C interfaces. The SSI or BiSS-C signal protocols can be programmed ex works. Signal protocol, cable length and cable alignment... [See More]

  • Encoder Technology: Mechanical
  • Shaft Speed: 200000
  • Encoder Type: Absolute
  • Output Signal: Current
Posi+ Absolute Multi-Turn Encoder -- PHO5
from BEI Sensors

New range of compact multiturn encoder with, besides the position, integrated intelligent additional function (speed, electronic limit switches, incremental channels) [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft
  • Encoder Type: Absolute
  • Resolution: 13
Modular Type Micro MTL Encoder -- MGH-14 Series
from B&Plus USA, Inc.

MGH Series. Square Wave/ Incremental Rotary Encoder [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 100 to 300
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Encoder ENX 16 EASY INT, 1-1024 counts per turn, 3-channel differential -- ENX16EASYINT01
from maxon

maxon ENX EASY encoders feature a robust design and high signal quality. The ENX EASY INT Absolute is a sterilizable single-turn absolute encoder with 4096 steps per turn for SSI or BiSS-C interfaces. [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 512
  • Encoder Type: Incremental
  • Shaft Speed: 200000
Pulsatex+ ATEX Explosion-Proof Incremental Encoder -- GAMX
from BEI Sensors

Delivering pulses, PULSATEXTM encoders are available with a 12mm solid shaft or a 30mm hollow through shaft. Certified EEx d IIC T6, they have been developped for category 2 applications: zone 1 (gas) and 21 (dust). [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 10000
  • Encoder Type: Incremental
  • Shaft Speed: 9000
Roller Encoder -- REH-30R Series
from B&Plus USA, Inc.

REH-30R Series. Roller Encoder [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 200 to 2000
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Encoder ENX 16 EASY XT, 1 - 1024 counts per turn -- ENX16EASYXT01
from maxon

maxon ENX encoders feature a robust design and high signal quality. The ENX EASY XT is a 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and general robust design of the ENX... [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 512
  • Encoder Type: Incremental
  • Shaft Speed: 30000
Robustech Incremental Encoder -- GHM9
from BEI Sensors

The incremental encoders ROBUSTECH with a diameter of 90 mm of BEI IDEACOD are designed to resist the loads, the shocks and the extreme vibrations. Their LED with controlled emission and their robust electronic guarantees an exceptional optical and electronic longevity. [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 10000
  • Encoder Type: Incremental
  • Shaft Speed: 9000
Square Wave Incremental Encoder -- ME-12-P Series
from B&Plus USA, Inc.

ME-12-P Series. Square Wave/ Incremental Rotary Encoder [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft (optional feature)
  • Encoder Type: Incremental
  • Counts / Revolution: 100 to 2048
Encoder ENX 16 RIO, 1024 counts per turn, 3-channel, with RS 422 line driver -- ENX16RIO01
from maxon

maxon RIO encoders feature a robust design and high signal quality. The RIO is a high-resolution optical 3-channel encoder with line driver in acc. with RS422. A resolution of up to 65,536 counts per turn can be programmed ex works. The cable strain relief and robust general design make it an... [See More]

  • Encoder Technology: Optical; Mechanical
  • Counts / Revolution: 4096
  • Encoder Type: Incremental
  • Shaft Speed: 40000
Square Wave Incremental Encoder -- ME-17-P Series
from B&Plus USA, Inc.

ME-17-P Series. Square Wave/ Incremental Rotary Encoder [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft (optional feature)
  • Encoder Type: Incremental
  • Counts / Revolution: 100 to 500
Encoder ENX 19 EASY INT, 1-1024 counts per turn, 3-channel differential -- ENX19EASYINT01
from maxon

maxon ENX encoders feature a robust design and high signal quality. The ENX EASY INT is a sterilizable 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and robust general... [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 512
  • Encoder Type: Incremental
  • Shaft Speed: 200000
Square Wave Incremental Encoder -- ME-20-P Series
from B&Plus USA, Inc.

ME-20-P Series. Square Wave/ Incremental Rotary Encoder [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft (optional feature)
  • Encoder Type: Incremental
  • Counts / Revolution: 40 to 7200
Encoder ENX 22 EASY INT Absolute, with BiSS-C interface -- ENX22EASYINT05
from maxon

maxon ENX encoders feature a robust design and high signal quality. The ENX EASY INT Absolute is a sterilizable single-turn absolute encoder with 4,096 steps per turn for an SSI or BiSS-C interface. The ESD protection circuitry, cable strain relief, and robust general design of the ENX series make... [See More]

  • Encoder Technology: Mechanical
  • Shaft Speed: 200000
  • Encoder Type: Absolute
  • Output Signal: Current
Square Wave Incremental Encoder -- ME-30-P Series
from B&Plus USA, Inc.

ME-30-P Series. Square Wave/ Incremental Rotary Encoder [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft (optional feature)
  • Encoder Type: Incremental
  • Counts / Revolution: 40 to 10800
Encoder ENX 22 EASY INT, 1-1024 counts per turn, 3-channel differential -- ENX22EASYINT01
from maxon

maxon ENX encoders feature a robust design and high signal quality. The ENX EASY INT is a sterilizable 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and robust general... [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 512
  • Encoder Type: Incremental
  • Shaft Speed: 200000
Square Wave Incremental Encoder -- ME-40-P Series
from B&Plus USA, Inc.

MES-40-P Series. Square Wave/ Incremental Rotary Encoder [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 100 to 15000
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Encoder ENX 22 EMT 65536 turns, Multi Turn, , mit BiSS-C Schnittstelle -- 711113
from maxon

maxon ENX encoders feature a robust design and high signal quality. The ENX 22 EMT for IDX generates multi-turn and single-turn information with a resolution of 131,072 steps per turn (single-turn) and 65,536 turns (multi-turn). This encoder does not need an additional buffer battery to record... [See More]

  • Encoder Technology: Mechanical
  • Shaft Speed: 12000
  • Encoder Type: Absolute
  • Output Signal: Current
Square Wave Incremental Encoder -- ME-50 Series
from B&Plus USA, Inc.

ME-50 Series. Square Wave/ Incremental Rotary Encoder [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft (optional feature)
  • Encoder Type: Incremental
  • Counts / Revolution: 500 to 10800
Encoder ENX 32 MILE, 2048 counts per turn, 2-channel, with line driver -- ENX32MILE01
from maxon

The inductive ENX MILE encoder ideally complements our ECX flat motors and stands out for its high resolution and high accuracy. The encoder with inverse signals is extremely resistant against magnetic and electric fields as well as against soiling. It is integrated directly into the motor. [See More]

  • Encoder Technology: Mechanical; Magnetic
  • Counts / Revolution: 2048
  • Encoder Type: Incremental
  • Shaft Speed: 14000
Square Wave Incremental Encoder -- ME-9-P Series
from B&Plus USA, Inc.

ME-9-P Series. Square Wave/ Incremental Rotary Encoder [See More]

  • Encoder Technology: Mechanical
  • Features: Hollow Shaft (optional feature)
  • Encoder Type: Incremental
  • Counts / Revolution: 100 to 1024
Encoder ENX 4 MAG, 1-256 cpt, 3-channel -- ENX4MAG04
from maxon

maxon ENX encoders feature a robust design and high signal quality. The ENX MAG is a compact 3-channel encoder. A resolution of up to 256 counts per turn can be programmed at the factory. Equipped with a practical flexprint supply cable, the ENX MAG is ideal for a wide variety of positioning and... [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 1
  • Encoder Type: Incremental
  • Shaft Speed: 100000
Square Wave Incremental Encoder -- MES-3P Series
from B&Plus USA, Inc.

MES-3P Series. Square Wave/ Incremental Rotary Encoder [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 1024
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Encoder ENX 6 MAG, 1-256 counts per turn, 3-channel -- ENX6MAG01
from maxon

maxon ENX encoders feature a robust design and high signal quality. The ENX MAG is a compact 3-channel encoder. A resolution of up to 256 counts per turn can be programmed at the factory. Equipped with a convenient flexprint supply cable, the ENX MAG is highly suitable for a wide variety of... [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 1
  • Encoder Type: Incremental
  • Shaft Speed: 100000
Square Wave Incremental Encoder -- MES-3PST Series
from B&Plus USA, Inc.

MES-3PST Series. Square Wave/ Incremental Rotary Encoder [See More]

  • Encoder Technology: Mechanical
  • Counts / Revolution: 64 to 100
  • Encoder Type: Incremental
  • Shaft Speed: 6000