Serial Rotary Encoders
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from Gurley Precision Instruments
Major Features and Advantages: Up to 20-bit single-turn resolution available. Up to 44-bit (20-bits/turn + 24-bit turns) gearless multi-turn resolution available. Standard synchro flange. SSI interface standard (RS-485) - 4 MHz clock frequency. Accuracy: +/- 30 arcsec. The Model M58S with SSI output... [See More]
- Output Signal: Serial; Serial Synchronous Interface
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Resolution: 20
from Sensata Technologies
The Dual Encoder to USB Converter translates encoder position to industry standard USB 2.0 format that can be read by a computer. Each module can handle signals from two encoders. Modules are available for SSI absolute encoders, as well as quadrature incremental encoders. The module can be... [See More]
- Output Signal: Serial
- Operating Temperature: 32 to 158
from DigiKey
Rotary Encoder Absolute 4096 SPI Right Angle [See More]
- Output Signal: Serial
- Operating Temperature: -40 to 257
- Counts / Revolution: 4096
from RS Components, Ltd.
SICK PFG05-E1KM0160 / 1060971 [See More]
- Output Signal: Serial; HTL
- Diameter / Width: 0.2362
- Counts / Revolution: 2500
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from Gurley Precision Instruments
The Series 8460 is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and vibration. It is... [See More]
- Output Signal: Square Wave; Serial
- Encoder Type: Incremental
- Encoder Technology: Optical
- Features: Hollow Shaft (optional feature)
from Sensata Technologies
Low profile package saves space. Excellent resistance to shock and vibration. 30mm standard through shaft, PEEK reduction hub available. High protection level of IP66. High performance in temperatures from –40 °C to +100 °C. Resolutions up to 10,000 PPR, incremental or 16 BITS... [See More]
- Output Signal: Serial
- Features: Hollow Shaft
- Encoder Type: Incremental
- Resolution: 16
from DigiKey
ENCODER ABSOLUTE SPI VERT CONN [See More]
- Output Signal: Serial
- Operating Temperature: -40 to 221
- Features: Programmable
from RS Components, Ltd.
SICK PFG05-A1KM0160 / 1060972 [See More]
- Output Signal: Serial; TTL
- Counts / Revolution: 2500
- Encoder Type: Incremental
- Diameter / Width: 0.2362
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from Gurley Precision Instruments
The Series 9480H is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and vibration. It is... [See More]
- Output Signal: Square Wave; Serial
- Encoder Type: Incremental
- Encoder Technology: Optical
- Features: Hollow Shaft
from Sensata Technologies
For the absolute version Serial Synchronous Interface SSI output provides effective synchronisation in a closed-loop control system. A clock pulse train from a controller is used to shift out sensor data: one bit of position data is transmitted to the controller per clock pulse received by the... [See More]
- Output Signal: Serial; Serial Synchronous Interface
- Features: Hollow Shaft
- Encoder Type: Absolute; Incremental
- Lines / Revolution: 10000
from DigiKey
AMT22 ABS 12BIT SPI 5MM [See More]
- Output Signal: Serial
- Operating Temperature: -40 to 221
from RS Components, Ltd.
SICK PFG08-P1AM03PP / 1075495 [See More]
- Output Signal: Serial; TTL
- Shaft Speed: 65536
- Counts / Revolution: 65536
- Diameter / Width: 0.4724
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from Gurley Precision Instruments
3.5" dia x 2.4" long body; fits shafts up to 1.20" dia, Internal bellows-type precision flexible shaft coupling, Up to 90,000 cycles/rev (A quad B) at 500 kHz with internal electronics, Up to 225,000 cycles/rev (A quad B) at 1 MHz with external electronics, Buffered sinusoid (11,250 cycles/rev Max),... [See More]
- Output Signal: Square Wave; Serial
- Encoder Type: Incremental
- Encoder Technology: Optical
- Features: Hollow Shaft
from Sensata Technologies
Parameters [See More]
- Output Signal: Serial; Serial Synchronous Interface
- Features: Hollow Shaft
- Encoder Type: Absolute; Incremental
- Lines / Revolution: 10000
from DigiKey
ENCODER ABSOLUTE SPI VERT CONN [See More]
- Output Signal: Serial
- Operating Temperature: -40 to 221
from RS Components, Ltd.
SICK VFS60A-BHPK01024 / 1036747 [See More]
- Output Signal: Serial; TTL
- Features: Hollow Shaft
- Encoder Type: Incremental
- Counts / Revolution: 1024
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from Gurley Precision Instruments
The Seiries 835S is a family of industrial-grade optical incremental encoders, available in twodifferent models. They have the same mechanical and electrical features, but differ inperformance and price. [See More]
- Output Signal: Square Wave; Serial
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 900000
from Sensata Technologies
MAG-TS ’s performance, design characteristics and ease of installation make it ideally suited for metal fabrication, sawing, woodworking and general measurement applications. MAG-TS encoder consists of a reading head that travels along a magnetically encoded tape. The tape is made of a ferrous... [See More]
- Output Signal: Serial
- Count Rate: 2000
- Update Rate: 2000
from DigiKey
ENCODER ABSOLUTE SPI VERT CONN [See More]
- Output Signal: Serial
- Operating Temperature: -40 to 221
from RS Components, Ltd.
Lenght measurement system compact with p [See More]
- Output Signal: Serial; HTL, TTL
- Counts / Revolution: 16384
- Encoder Type: Incremental
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from Gurley Precision Instruments
The model 7700 Incremental and encoder is a compact, non-contact modular. encoder with superior performance. Available in many resolutions and configurations, it is easy to install and its optional commutation tracks eliminate hall effect sensors for brushless motors. Features common to both models... [See More]
- Output Signal: Square Wave; Serial
- Encoder Type: Absolute; Incremental
- Encoder Technology: Optical
- Counts / Revolution: 20000
from DigiKey
ENCODER ABSOLUTE SPI R/A CONN [See More]
- Output Signal: Serial
- Operating Temperature: -40 to 221
from RS Components, Ltd.
NFC configurable incremental encoder wit [See More]
- Output Signal: Serial; HTL, TTL
- Counts / Revolution: 16384
- Encoder Type: Incremental
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from Gurley Precision Instruments
The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package. The three models share these features: - Shafted & non-contact, frictionless; bi-directional. - Maximum... [See More]
- Output Signal: Serial; Quad Output
- Encoder Type: Incremental
- Encoder Technology: Magnetic
- Counts / Revolution: 8192
from DigiKey
ENCODER ABSOLUTE SPI R/A CONN [See More]
- Output Signal: Serial
- Operating Temperature: -40 to 221
from RS Components, Ltd.
NFC configurable incremental encoder wit [See More]
- Output Signal: Serial; HTL, TTL
- Counts / Revolution: 16384
- Encoder Type: Incremental
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from Gurley Precision Instruments
The series A19 & A20 are miniature single-turn absolute rotary encoders with optical reflective technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes, where high resolution is required. In addition,... [See More]
- Output Signal: Serial; Serial Synchronous Interface; BiSS
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 20
from DigiKey
ENCODER ABSOLUTE SPI R/A CONN [See More]
- Output Signal: Serial
- Operating Temperature: -40 to 221
- Counts / Revolution: 12
from RS Components, Ltd.
NFC configurable incremental encoder wit [See More]
- Output Signal: Serial; HTL, TTL
- Counts / Revolution: 16384
- Encoder Type: Incremental
- Shaft Speed: 8000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from Gurley Precision Instruments
The Model 9710 is a versatile rotary incremental encoder. Its modular construction provides friction-free operation, and the wide selection of disc sizes affords the design engineer great flexibility. [See More]
- Output Signal: Square Wave; Serial
- Encoder Type: Incremental; Modular Kit
- Encoder Technology: Optical
- Features: Hollow Shaft
from DigiKey
ENCODER ABSOLUTE SPI R/A CONN [See More]
- Output Signal: Serial
- Operating Temperature: -40 to 221
- Counts / Revolution: 14
from RS Components, Ltd.
INCR ENCODER. 6 MM-1T = 1024 IMP. [See More]
- Output Signal: Serial; TTL/HTL
- Counts / Revolution: 65536
- Encoder Type: Incremental
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from Gurley Precision Instruments
1.06" dia x 1.8" long body; 1/8" shaft, Up to 1800 cycles/rev (A quad B) at 100 kHz with internal electronics, Up to 36,000 cycles/rev (A quad B) at 1 MHz with external electronics, Buffered sinusoid or RS-422 output, Two accuracy grades [See More]
- Output Signal: Square Wave; Serial
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 144000
from DigiKey
ENCODER ABSOLUTE SPI R/A CONN [See More]
- Output Signal: Serial
- Operating Temperature: -40 to 221
- Counts / Revolution: 12
from RS Components, Ltd.
Hengstler RS0-550-152 [See More]
- Output Signal: Serial; Rs422
- Features: Hollow Shaft
- Encoder Type: Incremental
- Counts / Revolution: 500
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from Gurley Precision Instruments
The Series 9x20 is a family of optical incremental encoders designed for industrial grade applications that require high resolution and high accuracy. The Series 920 is available in two basic models and a variety of mechanical configurations. [See More]
- Output Signal: Square Wave; Serial
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 18000
from DigiKey
ENCODER ABSOLUTE SPI R/A CONN [See More]
- Output Signal: Serial
- Operating Temperature: -40 to 221
- Counts / Revolution: 14
from RS Components, Ltd.
Hengstler RS0-550-169 [See More]
- Output Signal: Serial; Rs422
- Features: Hollow Shaft
- Encoder Type: Incremental
- Counts / Revolution: 2500
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from Gurley Precision Instruments
The Series 9x25 is a family of optical incremental encoders designed for industrial-grade applications that require high resolution and high accuracy. [See More]
- Output Signal: Square Wave; Serial
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 36000
from DigiKey
ENCODER ABSOLUTE SPI VERT CONN [See More]
- Output Signal: Serial
- Operating Temperature: -40 to 221
- Counts / Revolution: 12
from RS Components, Ltd.
Hengstler RS0-550-170 [See More]
- Output Signal: Serial; Rs422
- Features: Hollow Shaft
- Encoder Type: Incremental
- Counts / Revolution: 5000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from Gurley Precision Instruments
Major Features and Advantages: Resolution up to 262,144 cycles/rev (1,048,576 counts/rev). RS-422 differential line driver output for noise immunity. Once-per-rev index signal. IP64 for harsh environments. Accuracy: down to +/- 12 arcsec [See More]
- Output Signal: Serial
- Encoder Type: Incremental
- Encoder Technology: Optical
- Features: Hollow Shaft
from DigiKey
ENCODER ABSOLUTE SPI VERT CONN [See More]
- Output Signal: Serial
- Operating Temperature: -40 to 221
- Counts / Revolution: 14
from RS Components, Ltd.
Hengstler RI58-D/ 1024AD.37RB [See More]
- Output Signal: Serial; Rs422
- Features: Hollow Shaft
- Encoder Type: Incremental
- Counts / Revolution: 1024
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from Gurley Precision Instruments
The Models R119 and R120 optical incremental encoders are designed for light industrial applications that require high resolution in a very small package. The two models share these features: • Resolutions from 1 to 262,144 cycles/rev (4 to 1,048,576 counts/rev). • -40C to +85C extended... [See More]
- Output Signal: Square Wave; Serial
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 1048576
from DigiKey
ENCODER ABSOLUTE SPI VERT CONN [See More]
- Output Signal: Serial
- Operating Temperature: -40 to 221
- Counts / Revolution: 12
from RS Components, Ltd.
SICK DBS36E-BBAJ01000 / 1061252 [See More]
- Output Signal: Serial; TTL, RS422
- Features: Hollow Shaft
- Encoder Type: Incremental
- Counts / Revolution: 1000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from Gurley Precision Instruments
The Model R137 optical incremental encoder is designed for industrial-grade applications requiring high resolution in a small package. Mechanical features are as follows: • Optical reflective technology. • Single-board, surface-mount electronics for reliability. • RS-422 differential... [See More]
- Output Signal: Square Wave; Serial
- Encoder Type: Incremental
- Encoder Technology: Optical
- Features: Hollow Shaft
from DigiKey
ENCODER ABSOLUTE SPI VERT CONN [See More]
- Output Signal: Serial
- Operating Temperature: -40 to 221
- Counts / Revolution: 14
from RS Components, Ltd.
SICK DBS36E-BBAJ01024 / 1060868 [See More]
- Output Signal: Serial; RS422, TTL
- Features: Hollow Shaft
- Encoder Type: Incremental
- Counts / Revolution: 1024
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from Gurley Precision Instruments
The Series R176H is a family of optical incremental encoders designed for industrial-grade applications that require thru-hollow shafts, high resolution and high accuracy. • Resolutions up to 450,000 cycles/rev (1,800,000 counts/rev) [See More]
- Output Signal: Serial
- Encoder Type: Incremental
- Encoder Technology: Optical
- Features: Hollow Shaft
from DigiKey
ENCODER ABS MAGNETIC SPI CONN [See More]
- Output Signal: Serial
- Operating Temperature: -40 to 185
- Counts / Revolution: 335 to 872
from RS Components, Ltd.
SICK DBS36E-BBAK02048 / 1058603 [See More]
- Output Signal: Serial; TTL, RS422
- Features: Hollow Shaft
- Encoder Type: Incremental
- Counts / Revolution: 2048
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from Gurley Precision Instruments
Major Features and Advantages: Resolution up to 262,144 cycles/rev (1,048,576 counts/rev). RS-422 differential line driver output for noise immunity. Once-per-rev index signal. IP64 for harsh environments. Accuracy: down to +/- 12 arcsec [See More]
- Output Signal: Serial
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 1048576
from DigiKey
Rotary Encoder Absolute 1024 SPI Right Angle [See More]
- Output Signal: Serial
- Operating Temperature: -40 to 257
- Counts / Revolution: 1024
from RS Components, Ltd.
SICK DBS36E-BBAK02500 / 1061235 [See More]
- Output Signal: Serial; TTL, RS422
- Features: Hollow Shaft
- Encoder Type: Incremental
- Counts / Revolution: 2500
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from Gurley Precision Instruments
The Models R112S and R112B optical incremental encoders are designed for light industrial applications that require high resolution in a very small package. The two models share these features: • -40C to +85C extended operating temperature available. • Either shafted or blind-hollow shaft... [See More]
- Output Signal: Square Wave; Serial
- Encoder Type: Incremental
- Encoder Technology: Optical
- Features: Hollow Shaft
from DigiKey
ENCODER ABSOLUTE SPI VERT CONN [See More]
- Output Signal: Serial
- Operating Temperature: -40 to 239
from RS Components, Ltd.
SICK DBS36E-BBAL01024 / 1061078 [See More]
- Output Signal: Serial; TTL, RS422
- Features: Hollow Shaft
- Encoder Type: Incremental
- Counts / Revolution: 1024
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from DigiKey
RAIK 045 U I 1 10 16 F CAN B001 [See More]
- Output Signal: Serial
- Operating Temperature: -40 to 257
from RS Components, Ltd.
SICK DBS36E-BBAL02500 / 1065070 [See More]
- Output Signal: Serial; RS422, TTL
- Features: Hollow Shaft
- Encoder Type: Incremental
- Counts / Revolution: 2500
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from DigiKey
ENC ABSLT SPI USR SEL CONN [See More]
- Output Signal: Serial
- Operating Temperature: -40 to 221
from RS Components, Ltd.
SICK DBS36E-BBAM01000 / 1068766 [See More]
- Output Signal: Serial; RS422, TTL
- Features: Hollow Shaft
- Encoder Type: Incremental
- Counts / Revolution: 1000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from DigiKey
Rotary Encoder Magnetic SPI [See More]
- Output Signal: Serial
- Operating Temperature: -40 to 185
- Encoder Technology: Magnetic
from RS Components, Ltd.
SICK DBS36E-BBAP01024 / 1062784 [See More]
- Output Signal: Serial; TTL
- Features: Hollow Shaft
- Encoder Type: Incremental
- Counts / Revolution: 1024
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from RS Components, Ltd.
SICK DBS36E-BBCJ01024 / 1104654 [See More]
- Output Signal: Serial; RS422, TTL
- Features: Hollow Shaft
- Encoder Type: Incremental
- Counts / Revolution: 1024
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from RS Components, Ltd.
SICK DBS36E-BBEK00360 / 1060530 [See More]
- Output Signal: Serial; HTL
- Features: Hollow Shaft
- Encoder Type: Incremental
- Counts / Revolution: 360
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from RS Components, Ltd.
SICK DBS36E-BBEK00400 / 1060531 [See More]
- Output Signal: Serial; HTL
- Features: Hollow Shaft
- Encoder Type: Incremental
- Counts / Revolution: 400
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Clamp, ø 58 mm (C), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Output Signal: Serial; Serial Synchronous Interface; SSI with Preset
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 12
from RS Components, Ltd.
SICK DBS36E-BBEM00500 / 1062353 [See More]
- Output Signal: Serial; HTL
- Features: Hollow Shaft
- Encoder Type: Incremental
- Counts / Revolution: 500
from Carlen Controls, Inc.
GENERAL. The maximum resolution per turn is 13 bits (8192 positions) at 8192 turns, standard coding for the output is Natural Binary or Gray Code. A reset input is provided to electronically set the position of zero. Information is formatted as serial (RS-232, RS-422, RS-485 or SSI) or as a parallel... [See More]
- Output Signal: Serial; Parallel
- Shaft Speed: 1500
- Encoder Type: Absolute; Multiturn
- Rotor Inertia: 0.0219
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
1. Description. MEA Absolute Magnetic Encoder provides an integrated solution for angular detection. With ease of use in mind, these magnetic encoders are ideal for angular detection within a complete 360 ° rotation. Based on magnetic technology, the encoder is non-contact and ensures reliable... [See More]
- Output Signal: Serial
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Diameter / Width: 0.2362 to 0.3937
from Magnescale Americas, Inc.
High precision absolute rotary encoder with excellent resistance to harsh environments. [See More]
- Output Signal: Serial
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Features: Hollow Shaft
from Renco Encoders, Inc.
Three commutation channels in quadrature, meets NEMA ICS-16 [See More]
- Output Signal: Square Wave; Serial; TTL compatible
- Encoder Type: Incremental; Modular Kit
- Encoder Technology: Optical
- Features: Hollow Shaft
from Broadcom Inc.
The Avago Technologies AEAT-9000 series are high resolution single turn optical absolute encoders. They are designed to allow design engineers to achieve superior positioning performance in terms of speed and accuracy performance. The modular package enables the encoder to be directly integrated to... [See More]
- Output Signal: Square Wave; Serial; Serial Synchronous Interface
- Encoder Type: Absolute; Incremental
- Encoder Technology: Optical
- Counts / Revolution: 2048
from BEI Sensors
An absolute optical rotary encoder provides a unique binary word for each position. Single-turn encoders are ideal for motion control applications where the position-sensing device moves at a slow rate under one rotation or is inactive for long periods of time. Absolute encoders excel in situations... [See More]
- Output Signal: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from Quantum Devices, Inc.
The Quantum Devices EZ-Comm system is the fastest and most economical way to align an optical encoder's commutation channels to a motor. EZ-Comm was designed as a programmable encoder to reduce assembly cost for high volume manufacturing. By eliminating multiple steps from the typical timing of an... [See More]
- Output Signal: Square Wave; Serial
- Encoder Type: Incremental
- Encoder Technology: Optical
- Features: Programmable
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute kit-encoder. Precise optical sensing. Singleturn resolution up to 21 bit. Hollow shaft up to Ø25mm [See More]
- Output Signal: Serial; Serial Synchronous Interface; BiSS-C
- Encoder Type: Modular Kit
- Encoder Technology: Optical
- Features: Hollow Shaft
from Broadcom Inc.
The AEAT-7000 is a high speed, high resolution absolute encoder module capable of providing up to 13bits of absolute positioning information. Its small, compact and modular form factor also makes it an ideal choice for space-constrained applications. The encoder IC consists of an array of photo... [See More]
- Output Signal: Serial
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from BEI Sensors
The H40 is an ultra heavy duty encoder whose internal structure is totally isolated from severe shock and shaft loading conditions. The optics and electronics are supported in shock absorbing material within the heavy cast outer housing. The encoder shaft is flexibly coupled to the high load... [See More]
- Output Signal: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from Quantum Devices, Inc.
Encoder Model HR12 optical rotary encoder provides an improved feedback solution in applications typically using modular encoders. The HR12 provides feedback capabilities where the others leave off - high line count resolution, high temperature operation, rugged bearing construction, large tolerance... [See More]
- Output Signal: Square Wave; Serial; ABZ 26C31 line driver, UVW open collector (no U’ V’ W’)
- Encoder Type: Incremental
- Encoder Technology: Optical
- Lines / Revolution: 0 to 20000
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute kit-encoders. Precise optical sensing. Singleturn resolution up to 23 bit. Electronic multiturn counter. Hollow shaft up to Ø45 mm [See More]
- Output Signal: Serial; Serial Synchronous Interface; BiSS-C
- Encoder Type: Modular Kit
- Encoder Technology: Optical
- Features: Hollow Shaft
from BEI Sensors
The H25 is the flagship of the BEI Industrial Encoders product line. It was designed from the ground up for the industrial marketplace. The H25 offers features such as EMI shielding, 40 lb. ABEC 7 bearings, matched thermal coefficients on critical components, and custom high-efficiency optics. The... [See More]
- Output Signal: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from Quantum Devices, Inc.
Quantum Devices, Inc. Model JR12 Optical Rotary Encoder provides an improved feedback solution in applications typically using pancake resolvers with same threaded shaft and jam nut mounting. With an overall height of less than one inch and the stability of a bearing encoder design, the model JR12... [See More]
- Output Signal: Square Wave; Serial; ABZ 26C31 line driver, UVW open collector (no U’ V’ W’)
- Encoder Type: Incremental
- Encoder Technology: Optical
- Lines / Revolution: 0 to 20000
from Hymark/Kentucky Gauge
DESCRIPTION. Size 58 mm, low profile. 204800 pulses/revolution. Suitable for electromedical [See More]
- Output Signal: Current; Serial
- Encoder Type: Incremental
- Encoder Technology: Optical
- Features: Hollow Shaft
from BEI Sensors
The M58 is a rugged industrial grade metric incremental encoder providing a unique combination of performance and flexibility. The M58 features a wide range of resolutions, up to 80,000 cycles per turn. The robust design of the M58 provides it with excellent resistance to shock and vibration. IP65... [See More]
- Output Signal: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 256 to 80000
from Quantum Devices, Inc.
Quantum Devices Model LP12 optical encoder provides an improved feedback solution in applications typically using modular encoders. With an overall height of less than one inch and the stability of a bearing encoder design, model LP12 can provide significant performance upgrades in applications... [See More]
- Output Signal: Square Wave; Serial; ABZ 26C31 line driver, UVW open collector (no U’ V’ W’)
- Encoder Type: Incremental
- Encoder Technology: Optical
- Lines / Revolution: 0 to 20000
from Quantum Devices, Inc.
Quantum Devices, Inc. Model QDH20 Optical Rotary Encoder provides an improved feedback solution in applications typically using a standard size 20 package. The QDH20 provides encoder feedback in standard industrial mounting configurations with superb mechanical and environmental protection. Outputs... [See More]
- Output Signal: Square Wave; Voltage; Serial; OL7272 high voltage line driver
- Encoder Type: Incremental
- Encoder Technology: Optical
- Lines / Revolution: 0 to 5000
from Quantum Devices, Inc.
Quantum Devices Model QM22 optical rotary encoder is a high performance, small diameter modular encoder ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. The QM22's versatile electrical configurations include lines counts up to 2500* and... [See More]
- Output Signal: Square Wave; Serial; Single-ended TTL
- Encoder Type: Incremental
- Encoder Technology: Optical
- Lines / Revolution: 0 to 2500
from Quantum Devices, Inc.
Quantum Devices, Inc. Model QM35 is a high performance, low profile bearingless modular encoder ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. The QM35's versatile electrical configurations include lines counts up to 8192 and several... [See More]
- Output Signal: Square Wave; Serial; ABZ 26C31 line driver, UVW open collector (no U’ V’ W’)
- Encoder Type: Incremental
- Encoder Technology: Optical
- Lines / Revolution: 0 to 8192
from Quantum Devices, Inc.
Quantum Devices Model QR12 optical encoder provides an improved rotary encoder feedback solution in applications traditionally using modular encoders. With an overall height less than one inch and the stability of a bearing encoder design, the model QR12 can provide significant performance upgrades... [See More]
- Output Signal: Square Wave; Serial; ABZ 26C31 line driver, UVW open collector (no U’ V’ W’)
- Encoder Type: Incremental
- Encoder Technology: Optical
- Lines / Revolution: 0 to 20000
from Quantum Devices, Inc.
Quantum Devices Model QR145 optical incremental encoder provides an improved feedback solution in applications typically using modular encoders. With an overall height of only 0.87" and the stability of a bearing encoder design, the model QR145 optical incremental encoder can provide significant... [See More]
- Output Signal: Square Wave; Voltage; Serial; Single-ended TTL, OL7272 high voltage line driver, ABZ 26C31 line driver, UVW open collector
- Encoder Type: Incremental
- Encoder Technology: Optical
- Lines / Revolution: 0 to 5000
from Quantum Devices, Inc.
Quantum Devices Model QR200 incremental rotary encoder provides an improved rotary encoder feedback solution in applications typically using modular encoders. With an overall length of 0.93" and the stability of a bearing encoder design, model QR200 can provide significant performance upgrades in... [See More]
- Output Signal: Square Wave; Voltage; Serial; Single-ended TTL, OL7272 high voltage line driver, ABZ 26C31 line driver, UVW open collector
- Encoder Type: Incremental
- Encoder Technology: Optical
- Lines / Revolution: 0 to 10000