Ring / Bearingless Rotary Encoders
from Hymark/Kentucky Gauge
DESCRIPTION. IEC Ex & ATEX certified bearingless encoder. IEC Ex certification Ex mc IIC T4 Gc, Zone 2, Gas group IIC. ATEX certification II 3G Ex mc IIC T4 Gc. Absolute and incremental position. Ring dimensions on request. IP68 protection [See More]
- Encoder Technology: Magnetic
- Accuracy: 1440.00
- Encoder Type: Absolute; Incremental; Ring / Bearingless
- Output Signal: Serial Synchronous Interface; Push-Pull, Line Driver, AB0 /AB0
from Assun Motor Pte. Ltd.
Encoder. A rotary encoder, also called a shaft encoder, is an electro-mechanical device that converts the angular position or motion of a shaft or axle to an analog or digital signal. There are two main types: absolute and incremental (relative). The output of absolute encoders indicates the current... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 32 to 1024
- Encoder Type: Incremental; Ring / Bearingless
- Count Rate: 20 to 512
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Description. MDR20-P44B magnetic drum is made of bonded multi-pole magnet; it is used in a wide variety of speed and commutation applications such as to rotary encoders, speedometers and machine controls. Three standard grades of magnetic materials are offered to fulfill a broad spectrum of magnetic... [See More]
- Encoder Technology: Magnetic
- Encoder Type: Ring / Bearingless
from Hymark/Kentucky Gauge
DESCRIPTION. Incremental, contactless. Internal sensing on arcs and rings. Suitable for Robotics [See More]
- Encoder Technology: Magnetic
- Output Signal: Push-Pull;Line Driver
- Encoder Type: Ring / Bearingless
from Hymark/Kentucky Gauge
DESCRIPTION. Magnetic ring encoders with several diameters. Resolutions up to 180000 PPR or more. For torque motors [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 180000
- Encoder Type: Incremental; Ring / Bearingless; Modular Kit
- Shaft Speed: 9000 to 25000
from Hymark/Kentucky Gauge
Absolute contactless sensing. Hollow shaft up to 110 mm. SSI & BiSS output with alarm bits. Self-fixing ring (no fixing holes required). IP68 protection [See More]
- Encoder Technology: Magnetic
- Shaft Speed: 15000
- Encoder Type: Ring / Bearingless
- Accuracy: -1440.00 to 14400.00