Binary Rotary Encoders
from Sensata Technologies
The HMT25 geared multi-turn encoder provides absolute position information over multiple turns of the input shaft. It keeps track of the exact position even during periods of power loss without the need for a battery backup. The HMT25 series is capable of outputs up to 4096 counts per turn and can... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Lines / Revolution: 4096
- Encoder Type: Absolute; Multiturn
- Resolution: 12
from DigiKey
ENCODER OPT BINARY WIRE LEADS [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Operating Temperature: -4 to 221
from RS Components, Ltd.
Vishay RAME012M11114JB [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Counts / Revolution: 14
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from Allen-Bradley / Rockwell Automation
Optical Absolute Encoder, NEMA Type 4, Single-Turn, Size 25, 8-12 bit with Binary Output, 360 Counts Per Revolution [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 360
from Gurley Precision Instruments
The A08 magnetic absolute rotary encoder is designed for light industrial applications that require up to 12-bits of resolution in a very small package. Major features and advantages: - Power Supply: +5VDC. - Current consumption: not more than 50mA. - Maximum mechanical speed: 6,000 RPM; operational... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via PROFIBUS interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy mounting directly on the shaft of the actuator. Learn more. View other products in this... [See More]
- Absolute Encoder Output Code: Binary
- Features: Hollow Shaft
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 12000
from DigiKey
ENCODER OPT BINARY WIRE LEADS [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Operating Temperature: -4 to 221
from RS Components, Ltd.
Rotational Inductive Kit Encoder 60 mm [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Shaft Speed: 10000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from Allen-Bradley / Rockwell Automation
Optical Absolute Encoder, NEMA Type 4, Single-Turn, Size 25, 8-12 bit with Binary Output, 360 Counts Per Revolution [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 360
from Gurley Precision Instruments
The Model A23S with SSI output is a heavy-duty absolute rotary encoder with opto-electronic technology and standard SSI (RS422/RS485) interface. It is available as a single-turn encoder with up to 16 bits of resolution (65,536 steps per revolution), or as a multi-turn with a range of 2 (16,384)... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Features: Programmable
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]
- Absolute Encoder Output Code: Binary
- Features: Hollow Shaft
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 6000
from DigiKey
ENCODER OPTICAL BINARY VERT CONN [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Operating Temperature: -4 to 221
from RS Components, Ltd.
Rotational Inductive Kit Encoder 60 mm [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Shaft Speed: 10000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Clamp, ø 115 mm, ø 11 mm (0.43") shaft and IP67 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from Allen-Bradley / Rockwell Automation
Optical Absolute Encoder, NEMA Type 4, Single-Turn, Size 25, 8-12 bit with Binary Output, 360 Counts Per Revolution [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 360
from Gurley Precision Instruments
The model A87H encoder is a single-turn high resolution absolute rotary encoder with opto-electronic technology. This encoder is used in a wide variety of position-sensing applications for high resolution measuring of angles and distances. Mechanical features include a 87mm aluminum housing, with a... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from ifm efector inc.
Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Features: Hollow Shaft
from DigiKey
ENCODER OPT BINARY VERT CABLE [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 16
from RS Components, Ltd.
Rotational Inductive Kit Encoder 60 mm [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Shaft Speed: 10000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from Allen-Bradley / Rockwell Automation
Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 14 bit/0-16,383 Counts Per Revolution [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 16383
from Gurley Precision Instruments
The model A90 encoder is a single-turn high resolution absolute rotary encoder with optoelectronic technology. This encoder is used in a wide variety of position-sensing applications for high resolution measuring of angles and distances. Mechanical features include a 90-mm aluminum housing,... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 26
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via PROFIBUS interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]
- Absolute Encoder Output Code: Binary
- Shaft Speed: 12000
- Encoder Type: Absolute; Multiturn
- Diameter / Width: 2.28
from DigiKey
ENCODER OPT BINARY VERT CABLE [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 16
from RS Components, Ltd.
Rotational Inductive Kit Encoder 60 mm [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Shaft Speed: 10000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from Allen-Bradley / Rockwell Automation
Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 10 bit/0-1023 Counts Per Revolution [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 1023
from Gurley Precision Instruments
Major Features and Advantages: Up to 20-bit single-turn resolution available. Up to 44-bit (20-bits/turn + 24-bit turns) gearless multi-turn resolution available. Standard synchro flange. SSI interface standard (RS-485) - 4 MHz clock frequency. Accuracy: +/- 30 arcsec. The Model M58S with SSI output... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Resolution: 20
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via PROFIBUS interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]
- Absolute Encoder Output Code: Binary
- Shaft Speed: 12000
- Encoder Type: Absolute; Multiturn
- Diameter / Width: 2.28
from DigiKey
ENCODER OPTICAL BINARY CONNECTOR [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 12
from RS Components, Ltd.
SICK SEM70-HN025AK22 / 1074669 [See More]
- Absolute Encoder Output Code: Binary
- Features: Hollow Shaft
- Encoder Type: Absolute
- Counts / Revolution: 32
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from Allen-Bradley / Rockwell Automation
Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 11 bit/0-2047 Counts Per Revolution [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 2047
from Gurley Precision Instruments
The series M108 magnetic rotary encoder is designed for harsh environments that require up to twelve bits of resolution (4096 words or counts/turn) in a very small package. The non-contact, two-part design removes the need for seals or bearings, ensuring long-term reliability. The two models share... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute; Incremental
- Encoder Technology: Magnetic
- Features: Hollow Shaft
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via PROFINET interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]
- Absolute Encoder Output Code: Binary
- Shaft Speed: 3000
- Encoder Type: Absolute; Multiturn
- Accuracy: 158.04
from DigiKey
ENCODER ABSOLUTE BINARY CONN [See More]
- Absolute Encoder Output Code: Binary
- Counts / Revolution: 4096
- Encoder Type: Absolute
- Operating Temperature: 32 to 158
from RS Components, Ltd.
SICK SFM60-HLAT4K02 / 1053229 [See More]
- Absolute Encoder Output Code: Binary
- Features: Hollow Shaft
- Encoder Type: Absolute
- Counts / Revolution: 1024
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from Allen-Bradley / Rockwell Automation
Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 20, 8-11 bit w/Natural Binary, 14 bit/0-16,383 Counts Per Revolution [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 16383
from Gurley Precision Instruments
The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package. The three models share these features: - Shafted & non-contact, frictionless; bi-directional. - Maximum... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Resolution: 13
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]
- Absolute Encoder Output Code: Binary
- Shaft Speed: 6000
- Encoder Type: Absolute; Multiturn
- Diameter / Width: 2.28
from DigiKey
ENCODER ABSOLUTE BINARY [See More]
- Absolute Encoder Output Code: Binary
- Features: Programmable
- Encoder Type: Absolute
- Operating Temperature: -40 to 185
from RS Components, Ltd.
SICK SFM60-HRAT0K02 / 1050529 [See More]
- Absolute Encoder Output Code: Binary
- Features: Hollow Shaft
- Encoder Type: Absolute
- Counts / Revolution: 1024
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from Allen-Bradley / Rockwell Automation
Absolute Multi-Turn Optical Encoder, (4096 Counts Per Revolution, 4096 Revolutions) [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Counts / Revolution: 4096
from Gurley Precision Instruments
The series A19 & A20 are miniature single-turn absolute rotary encoders with optical reflective technology. This encoder is used in a wide variety of position-sensing applications for the measuring of angles and distances in very small envelopes, where high resolution is required. In addition,... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 20
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]
- Absolute Encoder Output Code: Binary
- Shaft Speed: 6000
- Encoder Type: Absolute; Multiturn
- Diameter / Width: 2.28
from DigiKey
ENCODER ABSOLUTE BINARY [See More]
- Absolute Encoder Output Code: Binary
- Features: Programmable
- Encoder Type: Absolute
- Operating Temperature: -40 to 185
from RS Components, Ltd.
SICK SFM60-HRKT0K02 / 1050527 [See More]
- Absolute Encoder Output Code: Binary
- Features: Hollow Shaft
- Encoder Type: Absolute
- Counts / Revolution: 1024
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from Allen-Bradley / Rockwell Automation
Absolute Multi-Turn Optical Encoder, (4096 Counts Per Revolution, 4096 Revolutions) [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Counts / Revolution: 4096
from Gurley Precision Instruments
The Model 9710 is a versatile rotary incremental encoder. Its modular construction provides friction-free operation, and the wide selection of disc sizes affords the design engineer great flexibility. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute; Modular Kit
- Encoder Technology: Optical
- Features: Hollow Shaft
from ifm efector inc.
Absolute position traceability even when unpowered. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]
- Absolute Encoder Output Code: Binary
- Shaft Speed: 6000
- Encoder Type: Absolute; Multiturn
- Accuracy: 288.00
from DigiKey
ENCODER ABSOLUTE BINARY [See More]
- Absolute Encoder Output Code: Binary
- Features: Programmable
- Encoder Type: Absolute
- Operating Temperature: -40 to 185
from RS Components, Ltd.
SICK SFS60-HLKT0K02 / 1052142 [See More]
- Absolute Encoder Output Code: Binary
- Features: Hollow Shaft
- Encoder Type: Absolute
- Counts / Revolution: 1024
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from Allen-Bradley / Rockwell Automation
Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 20, 8-11 bit w/Natural Binary, 12 bit/0-4095 Counts Per Revolution [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 4095
from Gurley Precision Instruments
The V860H is a high-performance optical encoder that utilizes unique Virtual Absolute technology to combine the opto-mechanical simplicity and ruggedness of an incremental encoder with the system reliability and interfacing ease of an absolute encoder. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from ifm efector inc.
Absolute position traceability even when unpowered. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU... [See More]
- Absolute Encoder Output Code: Binary
- Shaft Speed: 6000
- Encoder Type: Absolute; Multiturn
- Accuracy: 288.00
from DigiKey
ENCODER ABSOLUTE BINARY [See More]
- Absolute Encoder Output Code: Binary
- Features: Programmable
- Encoder Type: Absolute
- Operating Temperature: -40 to 185
from RS Components, Ltd.
SICK SFS60-HRAT0K02 / 1050530 [See More]
- Absolute Encoder Output Code: Binary
- Features: Hollow Shaft
- Encoder Type: Absolute
- Counts / Revolution: 1024
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from Allen-Bradley / Rockwell Automation
Optical Absolute Encoder, NEMA Type4/Type 13, Single-Turn, Size 25, Natural Binary Output, 14 bit/0-16,383 Counts Per Revolution [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 16383
from Gurley Precision Instruments
Up to 19-bit resolution (524,288 words/rev), Unique built-in test functions, Byte-wide multiplexed natural binary output, Solid shaft or blind hollow shaft versions, IP61 sealing, two accuracy grades [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft (optional feature)
from ifm efector inc.
Direct output of the values via CANopen interface. High shock and vibration resistance. Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Absolute Encoder Output Code: Binary
- Shaft Speed: 6000
- Encoder Type: Absolute; Multiturn
- Accuracy: 288.00
from DigiKey
ENCODER ABSOLUTE BINARY [See More]
- Absolute Encoder Output Code: Binary
- Features: Programmable
- Encoder Type: Absolute
- Operating Temperature: -40 to 185
from RS Components, Ltd.
SICK SKS36-HVA0-K02 / 1035603 [See More]
- Absolute Encoder Output Code: Binary
- Counts / Revolution: 128
- Encoder Type: Absolute
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from Gurley Precision Instruments
The Series Vx35H combines the opto-mechanical simplicity and ruggedness of an incremental encoder with the system reliability and interfacing ease of an absolute encoder. Utilizing Gurley's unique Virtual Absolute technology, the Vx35H is less expensive and more reliable than any conventional... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from ifm efector inc.
Absolute position traceability even when unpowered. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU... [See More]
- Absolute Encoder Output Code: Binary
- Shaft Speed: 6000
- Encoder Type: Absolute; Multiturn
- Accuracy: 288.00
from DigiKey
ENCODER ABSOLUTE BINARY CONN [See More]
- Absolute Encoder Output Code: Binary
- Counts / Revolution: 4096
- Encoder Type: Absolute
- Operating Temperature: -40 to 185
from RS Components, Ltd.
SICK SRM50-HTA0-K21 / 7127313 [See More]
- Absolute Encoder Output Code: Binary
- Counts / Revolution: 1024
- Encoder Type: Absolute
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from ifm efector inc.
Absolute position traceability even when unpowered. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Learn more. View other products in this family of sensors. From May 1st 2025, products produced in EU... [See More]
- Absolute Encoder Output Code: Binary
- Shaft Speed: 12000
- Encoder Type: Absolute; Multiturn
- Accuracy: 288.00
from DigiKey
ENCODER ABSOLUTE BINARY CONN [See More]
- Absolute Encoder Output Code: Binary
- Counts / Revolution: 4096
- Encoder Type: Absolute
- Operating Temperature: -40 to 185
from RS Components, Ltd.
SICK SRM50-HWA0-K21 / 1037095 [See More]
- Absolute Encoder Output Code: Binary
- Counts / Revolution: 1024
- Encoder Type: Absolute
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Square, □ 2.5" (9), ø 9.52 mm (3/8") shaft and IP67 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from ifm efector inc.
Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Shaft Speed: 6000
from DigiKey
ENCODER ABSOLUTE BINARY [See More]
- Absolute Encoder Output Code: Binary
- Features: Programmable
- Encoder Type: Absolute
- Operating Temperature: -40 to 185
from RS Components, Ltd.
SICK SRM50-HWA0-K22 / 1037096 [See More]
- Absolute Encoder Output Code: Binary
- Counts / Revolution: 1024
- Encoder Type: Absolute
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft; Programmable
from ifm efector inc.
High protection rating for the food and beverage industry. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Absolute Encoder Output Code: Binary
- Shaft Speed: 6000
- Encoder Type: Absolute; Multiturn
- Accuracy: 288.00
from DigiKey
ENCODER ABSOLUTE BINARY [See More]
- Absolute Encoder Output Code: Binary
- Features: Programmable
- Encoder Type: Absolute
- Operating Temperature: -40 to 185
from RS Components, Ltd.
SICK SRM50-HXA0-K21 / 1037103 [See More]
- Absolute Encoder Output Code: Binary
- Counts / Revolution: 1024
- Encoder Type: Absolute
- Shaft Speed: 6000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft; Programmable
from ifm efector inc.
Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Shaft Speed: 6000
from DigiKey
ENCODER ABS MAG BINARY WIRE LEAD [See More]
- Absolute Encoder Output Code: Binary
- Counts / Revolution: 16384
- Encoder Type: Absolute
- Operating Temperature: -40 to 221
from RS Components, Ltd.
SICK SRS50-HWA0-K21 / 1037091 [See More]
- Absolute Encoder Output Code: Binary
- Counts / Revolution: 1024
- Encoder Type: Absolute
- Shaft Speed: 12000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft; Programmable
from ifm efector inc.
Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Shaft Speed: 6000
from DigiKey
ENCODER ABSOLUTE BINARY CONN [See More]
- Absolute Encoder Output Code: Binary
- Counts / Revolution: 32
- Encoder Type: Absolute
- Operating Temperature: -40 to 212
from RS Components, Ltd.
Hengstler 0568680 Absolute Encoder [See More]
- Absolute Encoder Output Code: Binary
- Shaft Speed: 12000
- Counts / Revolution: 4096
- Diameter / Width: 0.3937
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft; Programmable
from ifm efector inc.
Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Shaft Speed: 6000
from DigiKey
Rotary Encoder Magnetic 1024 Binary (Absolute) Vertical [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Counts / Revolution: 1024
from RS Components, Ltd.
Hengstler 0548005 Rotary Encoder [See More]
- Absolute Encoder Output Code: Binary
- Counts / Revolution: 2048
- Encoder Technology: Optical
- Shaft Speed: 15000
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft; Programmable
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via PROFIBUS interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]
- Absolute Encoder Output Code: Binary
- Shaft Speed: 12000
- Encoder Type: Absolute
- Diameter / Width: 2.28
from DigiKey
Rotary Encoder Magnetic 1024 Binary (Absolute) Vertical [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Counts / Revolution: 1024
from RS Components, Ltd.
Hengstler 0566339 Encoder [See More]
- Absolute Encoder Output Code: Binary
- Shaft Speed: 12000
- Counts / Revolution: 4096
- Diameter / Width: 0.3937
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft; Programmable
from ifm efector inc.
For precise position, speed, angular and linear measurement. Direct output of the values via CANopen interface. Robust housing for use in harsh industrial environments. High shock and vibration resistance. Easy wiring and programming. Learn more. View other products in this family of sensors. From... [See More]
- Absolute Encoder Output Code: Binary
- Shaft Speed: 12000
- Encoder Type: Absolute
- Diameter / Width: 2.28
from DigiKey
ENCODER MECH BIN RGHT ANG PC PIN [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Operating Temperature: -85 to 185
from RS Components, Ltd.
Hengstler 0566033 Optical Encoder [See More]
- Absolute Encoder Output Code: Binary
- Counts / Revolution: 1000
- Encoder Technology: Optical
- Diameter / Width: 0.4724
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft; Programmable
from ifm efector inc.
Absolute position traceability even when unpowered. Direct output of the values via CANopen interface. Particularly small housing for use where space is restricted. Coated stainless steel cables reduce maintenance. Learn more. View other products in this family of sensors. From May 1st 2025,... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Output Signal: CANbus
from DigiKey
ENCODER MECH BIN RGHT ANG PC PIN [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Operating Temperature: -85 to 185
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft; Programmable
from ifm efector inc.
Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Features: Hollow Shaft
from DigiKey
ENC ABSLT BNARY USR SEL TERM PIN [See More]
- Absolute Encoder Output Code: Binary
- Operating Temperature: -40 to 185
- Encoder Type: Absolute
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft; Programmable
from ifm efector inc.
Easy integration of the T ÜV Rheinland-certified safety subsystem with ifm mode. safety subsystem with CANopen Safety support. Suitable for use in safety functions up to SIL2 / PL d category 3. Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1. Maintenance-free... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Features: Hollow Shaft
from DigiKey
ENC ABSLT BINARY USR SELECT CONN [See More]
- Absolute Encoder Output Code: Binary
- Operating Temperature: -40 to 185
- Encoder Type: Absolute
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft; Programmable
from DigiKey
ENC ABSLT BINARY USR SELECT CONN [See More]
- Absolute Encoder Output Code: Binary
- Operating Temperature: -40 to 185
- Encoder Type: Absolute
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (B), ø 6 mm (0.24") shaft and IP67 protection class. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft; Programmable
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Shaft Speed: 12000
from Broadcom Inc.
The AEAT-60xx series is a high performance, low cost, optical absolute magnetic encoder module, designed to detect absolute angular position for precise motor feedback. The magnetic encoder provides design engineers the option of a 10-bit or 12-bit resolution package to cater to different... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Resolution: 12
from B&Plus USA, Inc.
MA-17 Series. Absolute Rotary Encoder [See More]
- Absolute Encoder Output Code: Gray; Binary; Other
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Features: Hollow Shaft (optional feature)
from Hymark/Kentucky Gauge
Integrated absolute encoder. SSI interface, gray or binary coded. Compact design & easy installation. 5000 & 10000 mm measuring length. Resolution 0.1, 0.05, 0.024 mm (other on request) [See More]
- Absolute Encoder Output Code: Gray; Binary
- Diameter / Width: 4.92
- Encoder Type: Absolute
- Output Signal: Serial Synchronous Interface
from DR. JOHANNES HEIDENHAIN GmbH
HEIDENHAINERN,ECNandEQNrotary encoders with integral bearing and mounted stator coupling are characterized by simple mounting and short overall length. Possible applications range from simple measuring tasks to position and speed control on servo drives. The hollow shaft of these encoders is slid... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from Leine & Linde AB
Short description: > > 13 bit BiLL output. > > IP 67 at housing,. IP 66 at shaft inlet. > > 9...36 Vdc. > > Robust housing for harsh. environment. > > Shock and vibration. protected [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Features: Hollow Shaft
from BEI Sensors
An absolute optical rotary encoder provides a unique binary word for each position. Single-turn encoders are ideal for motion control applications where the position-sensing device moves at a slow rate under one rotation or is inactive for long periods of time. Absolute encoders excel in situations... [See More]
- Absolute Encoder Output Code: Gray; Binary; Binary Coded Decimal; Other
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from Dynapar Corp.
The ACURO AI25 optical industrial absolute encoder is available in a single-turn or multi-turn version. The multi-turn design is based on a reliable high-speed gear with optical scanning and the latest generation of OptoASIC technology. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute; Multiturn (optional feature)
- Encoder Technology: Optical
- Features: Hollow Shaft (optional feature)
from Grayhill, Inc.
Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated positions... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Diameter / Width: 0.8650
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from Broadcom Inc.
The AS38-H39E is a multi-turn absolute encoder series available with a high-resolution option of 39 bits (23-bit single-turn and 16-bit multi-turn). The single-turn encoder contains a detector Opto-ASIC that is accompanied by a high-precision amplifier circuitry coupled with a special multi-track... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from B&Plus USA, Inc.
MA-20 Series. Absolute Rotary Encoder [See More]
- Absolute Encoder Output Code: Gray; Binary; Binary Coded Decimal
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Features: Hollow Shaft (optional feature)
from Hymark/Kentucky Gauge
DESCRIPTION. Compact programmable encoder. Multiturn version up to 14 bit. SSI or Bit parallel output. Solid or blind hollow shaft. Teach-in function [See More]
- Absolute Encoder Output Code: Gray; Binary; Binary Coded Decimal
- Features: Hollow Shaft; Programmable
- Encoder Type: Absolute; Multiturn
- Counts / Revolution: 262144
from DR. JOHANNES HEIDENHAIN GmbH
HEIDENHAINERN,ECNandEQNrotary encoders with integral bearing and mounted stator coupling are characterized by simple mounting and short overall length. Possible applications range from simple measuring tasks to position and speed control on servo drives. The hollow shaft of these encoders is slid... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from Leine & Linde AB
Short description: > > DeviceNet profile rev.2. > > IP 67 at housing,. IP 64 at shaft inlet. > > Robust enclosure for. harsh environments. > > Shock and vibration. protected [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Features: Hollow Shaft
from BEI Sensors
The HMT25 geared multi-turn encoder provides absolute position information over multiple turns of the input shaft. It keeps track of the exact position even during periods of power loss without the need for a battery backup. The HMT25 series is capable of outputs up to 4096 counts per turn and can... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Resolution: 12
from Dynapar Corp.
The ACURO AI25 optical industrial absolute encoder is available in a single-turn or multi-turn version. The multi-turn design is based on a reliable high-speed gear with optical scanning and the latest generation of OptoASIC technology. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute; Multiturn (optional feature)
- Encoder Technology: Optical
- Features: Hollow Shaft (optional feature)
from Grayhill, Inc.
Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated positions... [See More]
- Absolute Encoder Output Code: Binary; Binary Coded Decimal; Other
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Diameter / Width: 0.5620
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Features: Programmable
from B&Plus USA, Inc.
MA-36 Series. Absolute Rotary Encoder [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Features: Hollow Shaft (optional feature)
from Hymark/Kentucky Gauge
Miniature optical multi turn encoder. Resolution up to 524288 cpr (19 bit) x 4096 turns (12 bit). High degree of protection, IP67. Cable output or M12 inline plug [See More]
- Absolute Encoder Output Code: Gray; Binary
- Counts / Revolution: 524288
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 6000
from DR. JOHANNES HEIDENHAIN GmbH
HEIDENHAINERN,ECNandEQNrotary encoders with integral bearing and mounted stator coupling are characterized by simple mounting and short overall length. Possible applications range from simple measuring tasks to position and speed control on servo drives. The hollow shaft of these encoders is slid... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from BEI Sensors
The H25X series single turn encoder is. designed for those applications that. require 14 or 15 bits of resolution. in a compact, easy-to-integrate. package. Gray Code and Natural. Binary outputs are available for. installations using a parallel input. with the controller. For simplic-ity of data... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Counts / Revolution: 16384 to 32768
from Dynapar Corp.
he ACURO AI25 absolute encoder is available in a single-turn or multi-turn version. Its multi-turn design is based on a reliable high-speed gear with optical scanning and the latest generation of OptoASIC technology. [See More]
- Absolute Encoder Output Code: Gray; Binary; Other
- Encoder Type: Absolute; Multiturn (optional feature)
- Encoder Technology: Optical
- Features: Hollow Shaft (optional feature)
from Grayhill, Inc.
Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated positions... [See More]
- Absolute Encoder Output Code: Gray; Binary; Other
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Resolution: 4
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Features: Programmable
from B&Plus USA, Inc.
MA-42 Series. Absolute Rotary Encoder [See More]
- Absolute Encoder Output Code: Gray; Binary; Binary Coded Decimal
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Features: Hollow Shaft (optional feature)
from Hymark/Kentucky Gauge
DESCRIPTION. Compact optical single turn encoder. Size 58 mm. Servo or clamp flange. Solid shaft or hollow shaft version. Resolution up to 8192 cpr. High degree of protection, IP67 [See More]
- Absolute Encoder Output Code: Gray; Binary
- Counts / Revolution: 16384
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 12000
from BEI Sensors
The H40 is an ultra heavy duty encoder whose internal structure is totally isolated from severe shock and shaft loading conditions. The optics and electronics are supported in shock absorbing material within the heavy cast outer housing. The encoder shaft is flexibly coupled to the high load... [See More]
- Absolute Encoder Output Code: Gray; Binary; Binary Coded Decimal; Other
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from Grayhill, Inc.
Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated positions... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Diameter / Width: 0.5000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Features: Programmable
from B&Plus USA, Inc.
High-resolution Multiple-rotation (64 rortations max) Absolute Type Encoder. High-reliability operation without internal battery is possible. (Batteryless). Permitting a total count of 2 <sup >18 </sup > max, high resolutionO.D. diameter 65x63.5. Selection of gray code output without... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Resolution: 128 to 4096
from Hymark/Kentucky Gauge
Compact encoder with ø20 mm hollow shaft. Single turn up to 8192 cpr. True multi turn (without battery backup). Cable and connector output. Rugged design with IP67 protection and fixing clamp [See More]
- Absolute Encoder Output Code: Gray; Binary
- Features: Hollow Shaft
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 9000 to 12000
from BEI Sensors
These encoders have been developed in an objective of rationalization of range and level of unequalled quality. These standard products are available in solid shaft and hollow in connection SSI and the bus ground. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Features: Hollow Shaft
from Grayhill, Inc.
Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts, isolated positions... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Diameter / Width: 0.7500
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Features: Programmable
from Hymark/Kentucky Gauge
Miniature optical single turn encoder. Resolution up to 1048576 cpr (20 bit). High degree of protection, IP67. M12 inline connector [See More]
- Absolute Encoder Output Code: Gray; Binary
- Counts / Revolution: 1048576
- Encoder Type: Absolute
- Shaft Speed: 6000
from BEI Sensors
These encoders have been developed in an objective of rationalization of range and level of unequalled quality. These standard products are available in solid shaft and hollow in connection SSI and the bus ground. [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Resolution: 16
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Features: Programmable
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute, contactless. For arcs and segmented rings. Robotics [See More]
- Absolute Encoder Output Code: Gray; Binary
- Resolution: 4096 to 16384
- Encoder Type: Absolute
- Shaft Speed: 15000
from BEI Sensors
The H25 is the flagship of the BEI Industrial Encoders product line. It was designed from the ground up for the industrial marketplace. The H25 offers features such as EMI shielding, 40 lb. ABEC 7 bearings, matched thermal coefficients on critical components, and custom high-efficiency optics. The... [See More]
- Absolute Encoder Output Code: Gray; Binary; Binary Coded Decimal; Other
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Features: Programmable
from Hymark/Kentucky Gauge
Compact & robust absolute encoders. Resolution up to 12 bit. SSI, Bit parallel & analogue. IP65 protection. Tool turret version with LED for zero position [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Resolution: 4096
from BEI Sensors
The HS35 combines the rugged, heavy duty features usually associated with shafted encoders into a hollow shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13 and IP65 environmental ratings, a rugged metal housing, and a sealed connector or cable gland. The HS35 accommodates... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Features: Programmable
from Hymark/Kentucky Gauge
LIKA recently released the new SFA Draw Wire Unit. The SFA features a robust and compact design that includes an absolute encoder capable of measuring 2,000 mm. Absolute draw-wire encoder. Robust and compact design. Resolution from 0.1 to 0.012 mm. Measuring range 1000 and 2000 mm [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Diameter / Width: 2.05
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Features: Programmable
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute single or multiturn encoder. Integrated cams programmer. Solid shaft or blind hollow shaft [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Shaft Speed: 6000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Features: Programmable
from Hymark/Kentucky Gauge
DESCRIPTION. Compact optical multiturn encoder. Resolution up to 8192 cpr and 16384 turns. Solid shaft or hollow shaft. High degree of protection, IP67 [See More]
- Absolute Encoder Output Code: Gray; Binary
- Counts / Revolution: 16384
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 12000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Features: Programmable
from Hymark/Kentucky Gauge
Standard absolute multi-turn encoder. Resolution up to 30 bit (65535 CPR x 16384 rev.). Robust housing. Cable and connector output. AM58: servo flange. AM58S: clamp style flange. Blind hollow shaft up to 15mm. Different fixing possibilities: AMC58: standard version with movable antirot. pin (M3... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Shaft Speed: 6000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Features: Programmable
from Hymark/Kentucky Gauge
DESCRIPTION. High resolution multiturn encoder. Servo or clamp flange. Solid or hollow shaft version. Resolution up to 16 + 14 bit. Additional incremental track, 2048 PPR sin/cos. For motor feedback applications [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Shaft Speed: 6000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Features: Programmable
from Hymark/Kentucky Gauge
DESCRIPTION. High resolution multiturn encoder. Servo or clamp flange. Solid or hollow shaft version. Resolution up to 16 + 14 bit. Additional incremental track, 2048 PPR sin/cos. For motor feedback applications [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Optical
- Shaft Speed: 6000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Features: Programmable
from Hymark/Kentucky Gauge
DESCRIPTION. US standard optical encoders. Robust die-cast housing. M23 and MIL connector. Singleturn up to 18 bit (262144 cpr) and multiturn up to 16x14 bit (65536 x 16384). High degree of protection. IP66 BCD output code on request [See More]
- Absolute Encoder Output Code: Gray; Binary; Binary Coded Decimal
- Encoder Type: Absolute
- Encoder Technology: Optical
- Shaft Speed: 6000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Features: Programmable
from Hymark/Kentucky Gauge
DESCRIPTION. High resolution singleturn encoder. Servo or clamp flange. Resolution up to 19 bit. Additional incremental track, 2048 PPR sin/cos. For motor feedback applications [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Shaft Speed: 6000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft; Programmable
from Hymark/Kentucky Gauge
Compact design, through hollow shaft. Industrial & feedback applications. Single turn version up to 18 bit. Multi turn version, 16 x 12 bit. Incremental resolution up to 8192 PPR or 2048 sin/cos [See More]
- Absolute Encoder Output Code: Gray; Binary
- Features: Hollow Shaft
- Encoder Type: Absolute; Multiturn
- Counts / Revolution: 65536
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft; Programmable
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute single & multiturn encoders. ATEX II 2G Ex d IIC T6 Gb, II 2D Ex tb IIIC T85 °C Db certification. Suitable for installation in zones 1, 2, 21 and 22. SSI or Bit parallel output [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft; Programmable
from Hymark/Kentucky Gauge
Absolute multi-turn magnetic encoder. Very compact and robust housing. Outside diameter 36mm. Resolution up to 4096 counts/rev and up to 32768 rev, SSI interface. Zero setting and counting direction function. Axial cable output. · MM36: solid shaft version. · MMC36: blind hollow shaft... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft; Programmable
from Hymark/Kentucky Gauge
Magnetic sensing. Absolute single-turn encoder. Resolution 4096 counts/rev, SSI interface. Axial cable output. Protection up to IP67. · MS36: solid shaft version. · MSC36: blind hollow shaft version, 6mm [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from Hymark/Kentucky Gauge
Absolute magnetic encoder. Resolution up to 4096 CPR and 32768 rev. Compact and robust design. High resistance against shocks and humidity. · MM58: with servo flange. · MM58S: with clamp flange. · Through hollow shaft up to 15mm. Different fixing possibilities. · MMC58:... [See More]
- Absolute Encoder Output Code: Gray; Binary
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from Hymark/Kentucky Gauge
DESCRIPTION. Shaftless absolute encoder. Bearingless non contact design. Contactless, compact & high degree of protection IP68 with sealed circuits [See More]
- Absolute Encoder Output Code: Gray; Binary; Other
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Features: Hollow Shaft
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft; Programmable
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Absolute Encoder Output Code: Binary
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable