Modular Kit Rotary Encoders
from Gurley Precision Instruments
The Model 9710 is a versatile rotary incremental encoder. Its modular construction provides friction-free operation, and the wide selection of disc sizes affords the design engineer great flexibility. [See More]
- Encoder Technology: Optical
- Features: Hollow Shaft
- Encoder Type: Incremental; Modular Kit
- Counts / Revolution: 864000
from POSITAL B.V.
POSITAL IXARC Multiturn modular, kit encoder: BiSS C with Preset interface, Hollow design. [See More]
- Encoder Technology: Magnetic
- Features: Hollow Shaft; Programmable
- Encoder Type: Multiturn; Modular Kit
- Resolution: 16
from Encoder Products Company
EPC has taken the performance of modular encoders to a new level with the Model 121 Auto-Aligning Modular Encoder. This new and innovative design requires no calibration, gapping or special tools for hassle-free installation. The Model 121 incorporates the latest Opto-ASIC technology for enhanced... [See More]
- Encoder Type: Incremental; Modular Kit
- Operating Temperature: 212
from POSITAL B.V.
POSITAL IXARC Multiturn modular, kit encoder: BiSS C with Preset interface, Hollow design. [See More]
- Encoder Technology: Magnetic
- Features: Hollow Shaft; Programmable
- Encoder Type: Multiturn; Modular Kit
- Resolution: 16
from Encoder Products Company
The Model 30M Accu-Coder © is a compact, incremental encoder module with advanced magnetic sensing and signal processing technology. Featuring resolutions from 1 to 1024 CPR, commutation channels, several output types, and two supply voltage options, it can be configured for a wide range of... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 1 to 1024
- Encoder Type: Incremental; Modular Kit
- Encoder Output: Quadrature
from POSITAL B.V.
POSITAL IXARC Multiturn modular, kit encoder: BiSS Line 2 wire interface, Hub design. [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Type: Multiturn; Modular Kit
- Resolution: 24
from Encoder Products Company
The Model 30MT Accu-Coder ® is a compact, incremental magnetic encoder module with advanced magnetic sensing and signal processing technology. With a built-in alignment feature, the threaded housing allows for quick, accurate air-gap setting. Featuring resolutions up to 1024 CPR, several output... [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 1024
- Encoder Type: Incremental; Modular Kit
- Encoder Output: Quadrature
from POSITAL B.V.
POSITAL IXARC Multiturn modular, kit encoder: BiSS Line 2 wire interface, Hub design. [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Type: Multiturn; Modular Kit
- Resolution: 24
from POSITAL B.V.
POSITAL IXARC Multiturn modular, kit encoder: BiSS Line 2 wire interface, Hub design. [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Type: Multiturn; Modular Kit
- Resolution: 24
from POSITAL B.V.
POSITAL IXARC Multiturn modular, kit encoder: BiSS Line 4 wire interface, Hub design. [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Type: Multiturn; Modular Kit
- Resolution: 24
from POSITAL B.V.
POSITAL IXARC Multiturn modular, kit encoder: BiSS Line 4 wire interface, Hub design. [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Type: Multiturn; Modular Kit
- Resolution: 24
from POSITAL B.V.
POSITAL IXARC Multiturn modular, kit encoder: BiSS Line 4 wire interface, Hub design. [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Type: Multiturn; Modular Kit
- Resolution: 24
from POSITAL B.V.
POSITAL IXARC Multiturn modular, kit encoder: BiSS C interface, Hub design. [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Type: Multiturn; Modular Kit
- Resolution: 16
from POSITAL B.V.
POSITAL IXARC Multiturn modular, kit encoder: BiSS C interface, Hub design. [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Type: Multiturn; Modular Kit
- Resolution: 16
from POSITAL B.V.
POSITAL IXARC Multiturn modular, kit encoder: SPI interface, No Shaft design. [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Type: Multiturn; Modular Kit
- Resolution: 40
from POSITAL B.V.
POSITAL IXARC Singleturn modular, kit encoder: BiSS C with Preset interface, Hub design. [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Type: Multiturn; Modular Kit
- Resolution: 0
from POSITAL B.V.
POSITAL IXARC Singleturn modular, kit encoder: BiSS C with Preset interface, Hub design. [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Type: Multiturn; Modular Kit
- Resolution: 0
from POSITAL B.V.
POSITAL IXARC Singleturn modular, kit encoder: BiSS C with Preset interface, Hub design. [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Type: Multiturn; Modular Kit
- Resolution: 0
from POSITAL B.V.
POSITAL IXARC Singleturn modular, kit encoder: BiSS C with Preset interface, Hub design. [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Type: Multiturn; Modular Kit
- Resolution: 0
from POSITAL B.V.
POSITAL IXARC Singleturn modular, kit encoder: BiSS C with Preset interface, Hub design. [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Type: Multiturn; Modular Kit
- Resolution: 0
from POSITAL B.V.
POSITAL IXARC Singleturn modular, kit encoder: BiSS C with Preset interface, Hub design. [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Type: Multiturn; Modular Kit
- Resolution: 0
from POSITAL B.V.
POSITAL IXARC Singleturn modular, kit encoder: BiSS C with Preset interface, Hub design. [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Type: Multiturn; Modular Kit
- Resolution: 0
from POSITAL B.V.
POSITAL IXARC Singleturn modular, kit encoder: BiSS C with Preset interface, Hub design. [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Type: Multiturn; Modular Kit
- Resolution: 0
from POSITAL B.V.
POSITAL IXARC Singleturn modular, kit encoder: BiSS C with Preset interface, Solid design. [See More]
- Encoder Technology: Magnetic
- Features: Programmable
- Encoder Type: Multiturn; Modular Kit
- Resolution: 0
from POSITAL B.V.
POSITAL IXARC Singleturn modular, kit encoder: Incremental TTL interface, Hub design. [See More]
- Encoder Technology: Optical
- Resolution: 0
- Encoder Type: Multiturn; Modular Kit
- Accuracy: 576.00
from POSITAL B.V.
POSITAL IXARC Singleturn modular, kit encoder: Incremental RS422 interface, Hub design. [See More]
- Encoder Technology: Optical
- Resolution: 0
- Encoder Type: Multiturn; Modular Kit
- Accuracy: 576.00
from Sinotech
The HKT22 series are high performance two channel optical incremental housed encoders. These encoders emphasize high reliability, high resolution, and easy assembly. The HKT22 housed encoders use reflective technology to sense rotary position. The sensor consists of a LED source and a phototdetector... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 100 to 360
- Encoder Type: Incremental; Modular Kit
- Count Rate: 30
from Renco Encoders, Inc.
Three commutation channels in quadrature, meets NEMA ICS-16 [See More]
- Encoder Technology: Optical
- Features: Hollow Shaft
- Encoder Type: Incremental; Modular Kit
- Counts / Revolution: 250 to 2500
from BEI Sensors
The EX15 Series was developed to provide a high precision, enclosed shaft encoder for light duty and small applications. The EX15 boasts 1024 line counts in a miniature 1.54" diameter package. [See More]
- Encoder Technology: Optical
- Diameter / Width: 1.54
- Encoder Type: Incremental; Modular Kit
- Operating Temperature: 32 to 158
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute kit-encoder. Precise optical sensing. Singleturn resolution up to 21 bit. Hollow shaft up to Ø25mm [See More]
- Encoder Technology: Optical
- Features: Hollow Shaft
- Encoder Type: Modular Kit
- Accuracy: 36.00
from Tri-Tronics Company, Inc.
Product Description. The MR30 is a full function 11-bit, single-turn, digital, absolute position encoder for applications requiring up to 2048 uniquely identifiable codes per revolution. It is designed for direct mounting on a shaft, accommodating 1/4 ”, 5/16 “, 3/8 ”, 8mm, and... [See More]
- Encoder Technology: Optical
- Resolution: 11
- Encoder Type: Absolute; Modular Kit
from Broadcom Inc.
Avago Technologies ’ state-of-the-art 6-channel commutation optical encoder, the AEDB-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The optical encoder integrates... [See More]
- Encoder Technology: Optical
- Features: Hollow Shaft
- Encoder Type: Incremental; Modular Kit
- Lines / Revolution: 1250
from Sinotech
The HKT30-A01 series are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoders contains a LED source (emitter), an integrated circuit with detectors and circuitry, and a code-wheel... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 100 to 1024
- Encoder Type: Incremental; Modular Kit
- Count Rate: 100
from Renco Encoders, Inc.
Features. 2.1 inch O.D. (53.34mm). Max line count of 4096. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90 ° index pulse. 3 commutation channels (optional). Opto-Asic technology. 200 KHz frequency response. RS-422 interface available. [See More]
- Encoder Technology: Optical
- Features: Hollow Shaft
- Encoder Type: Incremental; Modular Kit
- Counts / Revolution: 1000 to 20000
from BEI Sensors
By the time you have read this first sentence, you could have installed BEI's model MX21 INSTA-MOUNT ™ modular optical encoder. In addition to its quick and easy installation, the MX21 is designed to operate with jitter-free output signals without tight controls on shaft endplay, runout, or... [See More]
- Encoder Technology: Optical
- Diameter / Width: 2.12
- Encoder Type: Incremental; Modular Kit
- Operating Temperature: 14 to 158
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute kit-encoders. Precise optical sensing. Singleturn resolution up to 23 bit. Electronic multiturn counter. Hollow shaft up to Ø45 mm [See More]
- Encoder Technology: Optical
- Features: Hollow Shaft
- Encoder Type: Modular Kit
- Accuracy: 36.00
from Broadcom Inc.
Avago Technologies ’ state-of-the-art 6-channel commutation optical encoder, the AEDB-9340 series, has been designed to enable motor manufacturers to seamlessly develop a feedback mechanism in a closed-loop servo system for Brushless DC Motor (BLDC) designs. The optical encoder integrates... [See More]
- Encoder Technology: Optical
- Features: Hollow Shaft
- Encoder Type: Incremental; Modular Kit
- Lines / Revolution: 2500
from Sinotech
The HKT30 series are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoders contains a LED source (emitter), an integrated circuit with detectors and circuitry, and a code-wheel... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 50 to 512
- Encoder Type: Incremental; Modular Kit
- Count Rate: 100
from Renco Encoders, Inc.
Features. Low profile (.350 [8,89mm] height). Patented slide lock for easy installation. Max line count of 5000. 2 data channels in quadrature. Standard 90 ° index pulse. 3 commutation channels (optional). Opto-Asic technology. 500 KHz frequency response. [See More]
- Encoder Technology: Optical
- Features: Hollow Shaft; Programmable
- Encoder Type: Incremental; Modular Kit
- Counts / Revolution: 16 to 16384
from BEI Sensors
The EX11 Series was developed to provide a high precision, low cost enclosed shaft encoder for light duty appliciations. The EX11 offers benefits of the Opto-ASIC desgin with 1024 line counts in a 1.1 inch diameter size. [See More]
- Encoder Technology: Optical
- Diameter / Width: 1.1
- Encoder Type: Incremental; Modular Kit
- Operating Temperature: 32 to 158
from Hymark/Kentucky Gauge
DESCRIPTION. Magnetic ring encoders with several diameters. Resolutions up to 180000 PPR or more. For torque motors [See More]
- Encoder Technology: Magnetic
- Counts / Revolution: 180000
- Encoder Type: Incremental; Ring / Bearingless; Modular Kit
- Shaft Speed: 9000 to 25000
from Broadcom Inc.
The Avago HEDR-5xxx Series encoders are high performance replacements for our existing low cost HEDS-5xxx series three channel optical encoders. These upgraded encoders now come with higher resolution of 1200cpr to 3600cpr and are designed for easy assembly. The base-plate and outer diameter of... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 2048
- Encoder Type: Incremental; Modular Kit
- Count Rate: 320
from Sinotech
The HKT56 series are high performance two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoders contains a LED source (emitter), an integrated circuit with detectors and output circuitry, and a code-wheel which... [See More]
- Encoder Technology: Optical
- Counts / Revolution: 1000 to 2048
- Encoder Type: Incremental; Modular Kit
- Count Rate: 100
from Renco Encoders, Inc.
Features. 1.5 inch O.D. (38.86mm). Max line count of 2048. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90 ° index pulse. 200 KHz frequency response. Positive lock on cover. Robust .060" [1,53mm] chrome on glass code disk. Two bolt patterns available for... [See More]
- Encoder Technology: Optical
- Features: Hollow Shaft
- Encoder Type: Incremental; Modular Kit
- Counts / Revolution: 64 to 8192
from BEI Sensors
By the time you have read this first sentence, you could have installed BEI's model MX15 INSTA-MOUNT ™ modular optical encoder. In addition to its quick and easy installation, the MX15 is designed to operate with jitter-free output signals without tight controls on shaft endplay, runout or... [See More]
- Encoder Technology: Optical
- Diameter / Width: 1.54
- Encoder Type: Incremental; Modular Kit
- Operating Temperature: 14 to 158
from Hymark/Kentucky Gauge
DESCRIPTION. Magnetic ring encoders with several diameters. Resolutions up to 180000 PPR or more. Torque motors [See More]
- Encoder Technology: Magnetic
- Shaft Speed: 9000 to 25000
- Encoder Type: Ring / Bearingless; Modular Kit
- Accuracy: -180.00 to 180.00
from Broadcom Inc.
The AEDR-8300 series is the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion... [See More]
- Encoder Technology: Optical
- Features: Hollow Shaft
- Encoder Type: Incremental; Modular Kit
- Lines / Revolution: 212
from Renco Encoders, Inc.
Features. 2.1 inch O.D. (53.34mm). Max line count of 2048. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90 ° index pulse. 200 KHz frequency response. Positive lock on cover. Robust .060" (1.53mm) chrome on glass code disk. [See More]
- Encoder Technology: Optical
- Features: Hollow Shaft
- Encoder Type: Incremental; Modular Kit
- Counts / Revolution: 20 to 8192
from BEI Sensors
The PM Series Panel Mount Encoder was developed to provide control manually. It is interchangeable with standard potentiometer type panel mounting, yet provides direct digital accuracy without A/D conversion and has an exponentially longer life expectancy. [See More]
- Encoder Technology: Optical
- Diameter / Width: 1.12
- Encoder Type: Incremental; Modular Kit
- Operating Temperature: 32 to 158
from Broadcom Inc.
The AEDR-8400 series is the smallest optical encoder employing reflective technology for motion control purposes. The encoder combines an emitter and a detector in a single surface mount leadless package. When used with a codewheel or linear codestrip, the encoder translates rotary or linear motion... [See More]
- Encoder Technology: Optical
- Features: Hollow Shaft
- Encoder Type: Incremental; Modular Kit
- Lines / Revolution: 254
from Renco Encoders, Inc.
Features. Small size 22mm O.D. (.866 inch). Max line count of 1024. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90 ° index pulse. 3 commutation channels (optional). Easily centered with motor pilot. Opto-Asic technology. 300KHz min frequency response. [See More]
- Encoder Technology: Optical
- Features: Hollow Shaft
- Encoder Type: Incremental; Modular Kit
- Counts / Revolution: 16 to 4096
from Broadcom Inc.
The HEDS-9700 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped... [See More]
- Encoder Technology: Optical
- Features: Hollow Shaft
- Encoder Type: Incremental; Modular Kit
- Lines / Revolution: 400
from Renco Encoders, Inc.
Features. Line count up to 4000. 2 data channels in quadrature. Once around index pulse. Optimized for Size 11 motor. CMOS ASIC design. 500 KHz frequency response. Push/Pull or Line Driver outputs [See More]
- Encoder Technology: Optical
- Features: Hollow Shaft
- Encoder Type: Incremental; Modular Kit
- Counts / Revolution: 320 to 16384
from Broadcom Inc.
The HEDS-97Ex transmissive analog optical encoder is a high performance optical encoder, developed in a small form factor and specially designed for use in applications that requires stepper, BLDC and DC motors to perform its operations . This transmissive analog encoder offers Avago ’s... [See More]
- Encoder Technology: Optical
- Features: Hollow Shaft
- Encoder Type: Incremental; Modular Kit
- Lines / Revolution: 200
from Renco Encoders, Inc.
Features. Small size 35mm O.D. (1.38 inch). Max line count of 10000. Patented slide lock for easy installation. 2 data channels in quadrature. Standard 90 ° index pulse. 3 commutation channels (optional). Several gating options available. Opto-Asic technology. Frequency response to 500KHz (all... [See More]
- Encoder Technology: Optical
- Features: Hollow Shaft; Programmable
- Encoder Type: Incremental; Modular Kit
- Counts / Revolution: 16 to 32768
from Renco Encoders, Inc.
Features. Patended slide lock for easy installation. Line counts up to 5000. 2 data channels in quadrature. Once around index pulse. 3 commutation channels (optional). Up to 300 KHz frequency response. Several mounting options [See More]
- Encoder Technology: Optical
- Features: Hollow Shaft
- Encoder Type: Incremental; Modular Kit
- Counts / Revolution: 1000 to 20000