Analog Voltage Rotary Encoders
from Sensata Technologies
Features. With its two-part design, the ACW4 analog absolute single-turn sensor offers maximum flexibility when installing it. Application fields : agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent resistance to shocks / vibrations. Standard IP 67... [See More]
- Output Signal: Voltage; Current
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Operating Temperature: -40 to 185
from RS Components, Ltd.
SICK BCG05-L1KM01PP / 6039746 [See More]
- Output Signal: Voltage; Voltage
- Diameter / Width: 2.17
- Encoder Type: Absolute
from Gurley Precision Instruments
The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package. The three models share these features: - Shafted & non-contact, frictionless; bi-directional. - Maximum... [See More]
- Output Signal: Voltage; Current
- Encoder Type: Incremental
- Encoder Technology: Magnetic
- Counts / Revolution: 8192
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Synchro, ø 36 mm Heavy Duty, ø 10 mm (0.39") shaft and IP68 / IP69K protection class. [See More]
- Output Signal: Voltage; Analog Voltage
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Resolution: 0
from Sensata Technologies
Sensata-BEI Sensors' TCW4 sensors provide absolute multi-turn measurement with analog outputs in an over-molded, two-part modular design that offers flexibility and protection from the environment. [See More]
- Output Signal: Voltage; Current
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Operating Temperature: -4 to 185
from RS Components, Ltd.
Honeywell 3015A [See More]
- Output Signal: Voltage; Voltage
- Diameter / Width: 0.5815
- Encoder Technology: Magnetic
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Synchro, ø 36 mm Heavy Duty, ø 10 mm (0.39") shaft and IP68 / IP69K protection class. [See More]
- Output Signal: Voltage; Analog Voltage
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Resolution: 0
from RS Components, Ltd.
Honeywell 3015A17 [See More]
- Output Signal: Voltage; Voltage
- Diameter / Width: 0.5815
- Encoder Technology: Magnetic
- Operating Temperature: -67
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Voltage; Analog Voltage
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Resolution: 0
from RS Components, Ltd.
Novotechnik T-0050 Position Sensor [See More]
- Output Signal: Voltage; Voltage
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Voltage; Analog Voltage
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Resolution: 0
from RS Components, Ltd.
Novotechnik TEX-0300-415-002-205 [See More]
- Output Signal: Voltage; Voltage
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Voltage; Analog Voltage
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Resolution: 0
from RS Components, Ltd.
Novotechnik TLH-0225 Position Sensor [See More]
- Output Signal: Voltage; Voltage
- Operating Temperature: -22
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Voltage; Analog Voltage
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Resolution: 0
from RS Components, Ltd.
Novotechnik TLH-0600 Position Sensor [See More]
- Output Signal: Voltage; Voltage
- Operating Temperature: -22
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]
- Output Signal: Voltage; Analog Voltage
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Resolution: 0
from RS Components, Ltd.
Novotechnik TR-0010 Position Sensor [See More]
- Output Signal: Voltage; Voltage
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]
- Output Signal: Voltage; Analog Voltage
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Resolution: 0
from RS Components, Ltd.
Novotechnik TR-0050 Position Sensor [See More]
- Output Signal: Voltage; Voltage
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 37 mm, ø 5 mm (0.20") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Voltage; Analog Voltage
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Resolution: 0
from RS Components, Ltd.
Novotechnik TR-0075 Position Sensor [See More]
- Output Signal: Voltage; Voltage
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Voltage; Analog Voltage
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Resolution: 0
from RS Components, Ltd.
Novotechnik TRS-0025 Position Sensor [See More]
- Output Signal: Voltage; Voltage
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Voltage; Analog Voltage
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Resolution: 0
from RS Components, Ltd.
Novotechnik TRS-0050 Position Sensor [See More]
- Output Signal: Voltage; Voltage
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Voltage; Analog Voltage
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Resolution: 0
from RS Components, Ltd.
Novotechnik TRS-0100 Position Sensor [See More]
- Output Signal: Voltage; Voltage
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Voltage; Analog Voltage
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Resolution: 0
from RS Components, Ltd.
Novotechnik TS-0075 Position Sensor [See More]
- Output Signal: Voltage; Voltage
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]
- Output Signal: Voltage; Analog Voltage
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Resolution: 0
from RS Components, Ltd.
Sakae Tsushin Kogyo S8FLP-10A 5K [See More]
- Output Signal: Voltage; Voltage
- Operating Temperature: -22
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]
- Output Signal: Voltage; Analog Voltage
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Resolution: 0
from RS Components, Ltd.
Novotechnik TEX-0100-415-002-205 [See More]
- Output Signal: Voltage; Voltage
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Voltage; Analog Voltage
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Resolution: 0
from RS Components, Ltd.
Novotechnik TLH-0360 Position Sensor [See More]
- Output Signal: Voltage; Voltage
- Operating Temperature: -22
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Voltage; Analog Voltage
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Resolution: 0
from RS Components, Ltd.
Novotechnik TLH-0450 Position Sensor [See More]
- Output Signal: Voltage; Voltage
- Operating Temperature: -22
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Voltage; Analog Voltage
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Resolution: 0
from RS Components, Ltd.
Novotechnik TLH-0500 Position Sensor [See More]
- Output Signal: Voltage; Voltage
- Operating Temperature: -22
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class. [See More]
- Output Signal: Voltage; Analog Voltage
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Resolution: 0
from RS Components, Ltd.
Novotechnik TLH-0900 Position Sensor [See More]
- Output Signal: Voltage; Voltage
- Operating Temperature: -22
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 8 mm (0.31") shaft and IP54 protection class. [See More]
- Output Signal: Voltage; Analog Voltage
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Resolution: 0
from RS Components, Ltd.
Novotechnik TLH-1000 Position Sensor [See More]
- Output Signal: Voltage; Voltage
- Operating Temperature: -22
from POSITAL B.V.
POSITAL IXARC absolute Singleturn encoder: Analog Voltage interface, Clamp, ø 40 mm, ø 8 mm (0.31") shaft and IP54 protection class. [See More]
- Output Signal: Voltage; Analog Voltage
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Resolution: 0
from BEI Sensors
An absolute optical rotary encoder provides a unique binary word for each position. Single-turn encoders are ideal for motion control applications where the position-sensing device moves at a slow rate under one rotation or is inactive for long periods of time. Absolute encoders excel in situations... [See More]
- Output Signal: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from Dynapar Corp.
The F10 offers compact package dimensions and flying leads for a low-profile installation. A size 10 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs to the shaft position.A... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 1024 to 2048
from Quantum Devices, Inc.
Quantum Devices, Inc. Model QDH20 Optical Rotary Encoder provides an improved feedback solution in applications typically using a standard size 20 package. The QDH20 provides encoder feedback in standard industrial mounting configurations with superb mechanical and environmental protection. Outputs... [See More]
- Output Signal: Square Wave; Voltage; Serial; OL7272 high voltage line driver
- Encoder Type: Incremental
- Encoder Technology: Optical
- Lines / Revolution: 0 to 5000
from Euchner-U.S.A., Inc.
EUCHNER electronic handwheels are manual pulse generators used primarily for positioning of axis on CNC machinery. Our unique "magnetic detent" provides years of reliable wear-free operation. EUCHNER offers three magnetic detent models to fit your application. Custom logos are also available. Note:... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental; Manual Pulse Generator
- Encoder Technology: Magnetic
- Counts / Revolution: 25 to 100
from US Digital
The HD25A is a rugged absolute encoder designed for heavy duty industrial use. This absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 range. The HD25A can be used for automation, motion control and robotic applications. As opposed to... [See More]
- Output Signal: Voltage
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from Celera Motion
Mercury ™ vacuum encoders are specified in a wide range of applications for their combination of performance, small size, and high vacuum rating. Choose from models with digital or analog output, all constructed using vacuum-compatible materials rated up to 10-8 torr. Benefits. The M1500V... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 6600 to 4200000
from Carlen Controls, Inc.
GENERAL. AA = Absolute Analog. The 450AA is a device that produces a voltage whose magnitude varies linearly with the angular position of its shaft. The device consists of a grey code position encoder disc, D/A converter and output buffers electronics to provide a 10VDC voltage or 4-20ma current... [See More]
- Output Signal: Voltage
- Resolution: 12
- Encoder Type: Absolute
- Shaft Speed: 6000
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Voltage; Current
- Encoder Type: Absolute
- Encoder Technology: Optical
- Shaft Speed: 12000
from Hymark/Kentucky Gauge
DESCRIPTION. Integrated absolute encoder. Programmable analogue output. 5000 & 10000 mm measuring length. Teach-in of travel length by push buttons [See More]
- Output Signal: Voltage; Current
- Features: Programmable
- Encoder Type: Absolute
- Diameter / Width: 4.92
from Broadcom Inc.
The Avago AEDC-5xxx is a series of high resolution 2- and 3-channel housed encoder module kits with connector latch providing strong connector retention. Each AEDC-5xxx kit contains an AEDT-981x module and a film codewheel. The outputs of the AEDC-5xxx are two square waves in quadrature (plus an... [See More]
- Output Signal: Square Wave; Voltage
- Diameter / Width: 1.22
- Counts / Revolution: 5000
- Encoder Output: Quadrature; Index
from PREMA Semiconductor GmbH
Often, the regulation of a circular motion is related to the registration of the direction and the speed of the rotation. Both can be determined with an optical encoder including LED, encoder disk, mask (reticle) and photodiode (PR5101). Beside photodiodes, amplifiers are also integrated into the... [See More]
- Output Signal: Square Wave; Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Features: Programmable
from Citizen Chiba Precision Co., Ltd.
Products Features. Ultra-small and ultralight weight. High resolution. Open collector output. Best suited for high accuracy positioning applications [See More]
- Output Signal: Square Wave; Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Diameter / Width: 0.6299
from Bourns, Inc.
Rotary encoders are ideal for use as digital panel controls or position sensing devices in a wide range of applications where digital circuitry is used. These devices are available in contacting and optical types and in various resolutions. Some models are available with push momentary switch and... [See More]
- Output Signal: Voltage; Current
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 8 to 256
from Grayhill, Inc.
Grayhill specializes in human interface optical encoders that provide excellent tactile feedback to the user. The greatest advantage of optical encoders is their non-contact switching technology which results in an exceptionally high operational life. Although the end-product may vary, typical... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Diameter / Width: 0.8750
from Gefran
Monodirectional encoder with position hysteresis; outputs x1, x2, x4 (EG01). Monodirectional or bidirectional, with or without separate zero reference output, encoder (EG02). The power supply requirements and output signal levels are compatible with all the GEFRAN instruments [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Shaft Speed: 5000
from B&Plus USA, Inc.
MAS-10 Series. Ultra-compact Absolute Rotary Encoder. 13mm Diam. x 15.5mm H. Resolution 256 (8-bit) [See More]
- Output Signal: Voltage
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Resolution: 256
from BEI Sensors
The H40 is an ultra heavy duty encoder whose internal structure is totally isolated from severe shock and shaft loading conditions. The optics and electronics are supported in shock absorbing material within the heavy cast outer housing. The encoder shaft is flexibly coupled to the high load... [See More]
- Output Signal: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from Dynapar Corp.
The F14 offers compact package dimensions and a pluggable pin header. A compliant tether allows easy mounting with high tolerance to motor shaft movement and 30 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration allows for generous internal... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 200 to 5000
from Quantum Devices, Inc.
Quantum Devices Model QR145 optical incremental encoder provides an improved feedback solution in applications typically using modular encoders. With an overall height of only 0.87" and the stability of a bearing encoder design, the model QR145 optical incremental encoder can provide significant... [See More]
- Output Signal: Square Wave; Voltage; Serial; Single-ended TTL, OL7272 high voltage line driver, ABZ 26C31 line driver, UVW open collector
- Encoder Type: Incremental
- Encoder Technology: Optical
- Lines / Revolution: 0 to 5000
from US Digital
The MAE3 is an absolute magnetic kit encoder that provides shaft position information over 360 ° of rotation with no stops or gaps. This magnetic encoder is designed to easily mount to, and dismount from, an existing shaft to provide digital feedback information. The MAE3 is available with an... [See More]
- Output Signal: Voltage
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Features: Hollow Shaft
from Celera Motion
MicroE Mercury 1000 kit encoders are smaller, higher performance, faster to install, and easier to use than any other encoder. The tiny sensor fits into very tight spaces, and has broad alignment tolerances for fast and easy setup. Benefits. Miniature sensor fits into tight spaces. Wide alignment... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 6600 to 4200000
from Carlen Controls, Inc.
GENERAL. The CC450-AE Absolute Encoder is used as a position feedback device where absolute measurement is required. It is a rugged electrical device and should be transformer coupled to the control system to avoid any induced noise via control common. APPLICATION. The 450-AE Absolute Encoder is... [See More]
- Output Signal: Voltage
- Shaft Speed: 700
- Encoder Type: Absolute
- Rotor Inertia: 0.0219
from Baumer Ltd.
When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]
- Output Signal: Voltage; Current
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft
from Hymark/Kentucky Gauge
DESCRIPTION. Compact & robust absolute encoders. Resolution up to 12 bit. SSI, Bit parallel & analogue. IP65 protection. Tool turret version with LED for zero position [See More]
- Output Signal: Voltage; Current; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Shaft Speed: 12000
from Broadcom Inc.
The Avago AEDM-5xxx is a series of high resolution 3-channel housed encoder module kits with patented snap-on cover enabling quick assembly. Each AEDM-5xxx kit contains an AEDT-981x module and a film codewheel. The outputs of the AEDM-5xxx are two square waves in quadrature plus an index pulse... [See More]
- Output Signal: Square Wave; Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 5000
from Citizen Chiba Precision Co., Ltd.
Products Features. Ultra-small and ultralight weight. High resolution. Open collector output. Best suited for high accuracy positioning applications [See More]
- Output Signal: Square Wave; Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Diameter / Width: 0.7874
from Gefran
Tachometer with analogue output proportional to the speed and digital output. The power supply requirements and output signal levels are compatible with all the GEFRAN instruments [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Shaft Speed: 1 to 5000
from B&Plus USA, Inc.
High-resolution Multiple-rotation (64 rortations max) Absolute Type Encoder. High-reliability operation without internal battery is possible. (Batteryless). Permitting a total count of 2 <sup >18 </sup > max, high resolutionO.D. diameter 65x63.5. Selection of gray code output without... [See More]
- Output Signal: Voltage; Open Collector
- Encoder Type: Absolute
- Encoder Technology: Mechanical
- Resolution: 128 to 4096
from BEI Sensors
Compactness, wide range of resolutions, industrial sealing, electronic standards, these characteristics made encoders COMPACTIS of BEI IDEACOD perfectly adapted for light industrial applications. [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Counts / Revolution: 2500
from Dynapar Corp.
A size 15 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration allows for generous internal component clearance eliminating... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 1024 to 2048
from Quantum Devices, Inc.
Quantum Devices Model QR200 incremental rotary encoder provides an improved rotary encoder feedback solution in applications typically using modular encoders. With an overall length of 0.93" and the stability of a bearing encoder design, model QR200 can provide significant performance upgrades in... [See More]
- Output Signal: Square Wave; Voltage; Serial; Single-ended TTL, OL7272 high voltage line driver, ABZ 26C31 line driver, UVW open collector
- Encoder Type: Incremental
- Encoder Technology: Optical
- Lines / Revolution: 0 to 10000
from US Digital
The A2 absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2 reports the absolute position rather than the change in position. When powered up, it does not require a home cycle, even if... [See More]
- Output Signal: Voltage
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Programmable
from Celera Motion
MicroE ’s renowned PCB-mounted Mercury ™ Encoders deliver up to 78nm resolution in an extremely compact and light package (5.6mm installed height, 2g weight), enabling machine and instrument designers to achieve rapid accelerations and high throughput in applications where size and mass... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 6600 to 4200000
from Baumer Ltd.
The MAGRES series is particularly robust and always works reliably even when exposed to heavy shock and vibration loads or condensation. With the magnetic scanning, compact designs can also be easily implemented. Robust and reliable design. The durable magnetic sensing and tough design ensures high... [See More]
- Output Signal: Voltage; Current; Serial Synchronous Interface; Profibus; CANOpen, Profinet, SAE J1939
- Encoder Type: Absolute; Multiturn (optional feature)
- Encoder Technology: Magnetic
- Features: Hollow Shaft (optional feature)
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute multiturn. Analogue range setting by bush buttons. Solid/blind hollow shaft [See More]
- Output Signal: Voltage; Current
- Features: Hollow Shaft
- Encoder Type: Absolute; Multiturn
- Shaft Speed: 12000
from Broadcom Inc.
The Avago AEDT-981x is a series of high resolution 3-channel optical incremental encoder modules designed for robust, high precision motion control applications. Building upon Avago's market-proven HEDS-914x series, the AEDT-981x features a built-in interpolator supporting a wide range of encoding... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 5000
from Citizen Chiba Precision Co., Ltd.
Products Features. Ultra-small and ultralight weight. High resolution. Open collector output. Best suited for high accuracy positioning applications [See More]
- Output Signal: Square Wave; Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Diameter / Width: 1.18
from B&Plus USA, Inc.
MEH-130 Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Signal: Square Wave; Voltage; Open Collector
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Counts / Revolution: 360 to 28125
from BEI Sensors
Compactness, wide range of resolutions, industrial sealing, electronic standards, these characteristics made encoders COMPACTIS of BEI IDEACOD perfectly adapted for light industrial applications. [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Features: Hollow Shaft
from Dynapar Corp.
A compliant tether allows easy mounting with high tolerance to motor shaft movement and 30 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration allows for generous internal component clearance eliminating potential damage at high ambient operating... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 500 to 10000
from US Digital
The A2K absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2K reports the absolute position rather than the change in position. When powered up, it does not require a home cycle, even if... [See More]
- Output Signal: Voltage
- Encoder Type: Absolute
- Encoder Technology: Optical
- Features: Hollow Shaft; Programmable
from Baumer Ltd.
ndash; –Encoder with cable-pull. – –Magnetic sensing. – –Resolution: 12 bit. – –Interface analog 0...10 V / 0.5 …4.5 V / 4...20 mA. – –Measuring range 2300 mm or 5000 mm. – –Removable cabs for water outlet. –... [See More]
- Output Signal: Voltage; Current
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Features: Programmable
from Hymark/Kentucky Gauge
DESCRIPTION. Incremental encoder with expansion flange. Pin compatible connector with market product. Sin/cos output with absolute CD track. Tapered shaft for precise installation. For gearless motors, elevators [See More]
- Output Signal: Voltage; Current
- Diameter / Width: 2.52
- Shaft Speed: 10000
- Operating Temperature: -4 to 212
from Broadcom Inc.
The Avago HEDR-5xxx Series encoders are high performance replacements for our existing low cost HEDS-5xxx series three channel optical encoders. These upgraded encoders now come with higher resolution of 1200cpr to 3600cpr and are designed for easy assembly. The base-plate and outer diameter of... [See More]
- Output Signal: Voltage; Current
- Encoder Type: Incremental; Modular Kit
- Encoder Technology: Optical
- Counts / Revolution: 2048
from B&Plus USA, Inc.
MEH-60 Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Signal: Square Wave; Voltage; Open Collector
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Counts / Revolution: 180 to 21600
from BEI Sensors
This incremental encoder range is innovative in more than one way. Its performances in terms of temperature behaviour, mechanical resistance and output frequency, its development based on the flexibility of use and the simplicity of installation, carry even higher the level of the 58mm European... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Features: Programmable
from Dynapar Corp.
A size 21 servo ring allows easy mounting and replacement of pancake resolvers with high tolerance to motor shaft movement and 360 degrees of adjustment to align the signal outputs to the shaft position.A superior optical configuration allows for generous internal component clearance eliminating... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 1024 to 2048
from US Digital
The MA3 is a miniature rotary absolute shaft encoder that reports the shaft position over 360 ° with no stops or gaps. The MA3 is available with an analog or a pulse width modulated (PWM) digital output. Analog output provides an analog voltage that is proportional to the absolute shaft... [See More]
- Output Signal: Voltage
- Encoder Type: Absolute
- Encoder Technology: Magnetic
- Shaft Speed: 100 to 15000
from Baumer Ltd.
ndash; –Encoder with cable-pull. – –Magnetic sensing. – –Resolution: 12 bit. – –Interface analog 0...10 V / 0.5 …4.5 V / 4...20 mA. – –Measuring range 5000 mm or 7500 mm. – –Removable cabs for water outlet. –... [See More]
- Output Signal: Voltage; Current
- Encoder Type: Absolute; Multiturn
- Encoder Technology: Magnetic
- Features: Programmable
from Hymark/Kentucky Gauge
DESCRIPTION. Absolute single or multiturn encoder. Integrated cams programmer. Solid shaft or blind hollow shaft [See More]
- Output Signal: Voltage; Current; Serial Synchronous Interface; Profibus (optional feature)
- Features: Programmable
- Encoder Type: Absolute; Multiturn (optional feature)
- Resolution: 4096 to 40996
from Broadcom Inc.
The HEDS-97Ex transmissive analog optical encoder is a high performance optical encoder, developed in a small form factor and specially designed for use in applications that requires stepper, BLDC and DC motors to perform its operations . This transmissive analog encoder offers Avago ’s... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental; Modular Kit
- Encoder Technology: Optical
- Features: Hollow Shaft
from B&Plus USA, Inc.
MEH-85 Series/ MSH-85 Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Signal: Square Wave; Voltage; Open Collector
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Counts / Revolution: 200 to 21600
from BEI Sensors
This incremental encoder range is innovative in more than one way. Its performances in terms of temperature behaviour, mechanical resistance and output frequency, its development based on the flexibility of use and the simplicity of installation, carry even higher the level of the 58mm European... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Features: Hollow Shaft; Programmable
from Dynapar Corp.
Northstar's DWD38 Harsh Duty Optical Encoder is an Industrial Hollowshaft that operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA 6 enclosure requirements.Extremely robust, the DWD38 encoder is also available in stainless steel to meet NEMA 4X and 6P... [See More]
- Output Signal: Square Wave; Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Features: Intrinsically Safe
from US Digital
The S4T miniature optical shaft encoder is a non-contacting rotary to digital converter. The S4T incorporates an LED light source, monolithic photo detector and mylar disk. A metal shaft with bushing or bearing versions are available. Useful for position feedback or manual interface, the encoder... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 400 to 1440
from Baumer Ltd.
Incremental and sine encoders are the vital link between periphery equipment and control in mechanical motion feedback systems. Encoders convert rotary motion into incremental or sine signals for electronic evaluation to enable motor speed feedback and position monitoring. The Baumer product range... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 1 to 5000
from Hymark/Kentucky Gauge
Programmable analogue output. 0-5V, 0-10V, -5/+5V, -10/+10V, 4-20mA, 0-20mA, 0-24mA. Multiturn up to 16384 rev. Programmable overrun mode. RS232 for parameter set-up [See More]
- Output Signal: Voltage; Current
- Features: Programmable
- Encoder Type: Absolute; Multiturn
- Counts / Revolution: 4096
from B&Plus USA, Inc.
REH-30R Series. Roller Encoder [See More]
- Output Signal: Square Wave; Voltage; Open Collector
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Counts / Revolution: 200 to 2000
from BEI Sensors
The H25 is the flagship of the BEI Industrial Encoders product line. It was designed from the ground up for the industrial marketplace. The H25 offers features such as EMI shielding, 40 lb. ABEC 7 bearings, matched thermal coefficients on critical components, and custom high-efficiency optics. The... [See More]
- Output Signal: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Encoder Type: Absolute
- Encoder Technology: Optical
- Resolution: 13
from Dynapar Corp.
Northstar's HSD25 Harsh Duty Industrial Hubshaft Optical Encoder accepts up to 0.78" diameter shafts and operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA 6 enclosure requirements.This robust encoder is also available in stainless steel to meet NEMA 4X... [See More]
- Output Signal: Square Wave; Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Features: Hollow Shaft; Intrinsically Safe
from Baumer Ltd.
The MDRM/MDFM miniature encoders have been designed to replace mechanical potentiometers in certain motion control applications. They are magnetically controlled by a small rotor closely positioned in front of the active sensing face. The encoders provide either 2 sinusoidal signals with +/-11 °... [See More]
- Output Signal: Voltage; Sin/Cos
- Encoder Type: Incremental
- Encoder Technology: Magnetic
- Features: Hollow Shaft
from Hymark/Kentucky Gauge
Analogue output (optical potentiometer). 0-10V, 0-5V, 4-20 mA. Single & multi-turn versions. Special versions on request [See More]
- Output Signal: Voltage
- Encoder Type: Absolute
- Encoder Technology: Optical
- Shaft Speed: 6000
from B&Plus USA, Inc.
ME-12-P Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Signal: Square Wave; Voltage; Open Collector
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Features: Hollow Shaft (optional feature)
from BEI Sensors
The L15 provides the industrial marketplace with a rugged high-resolution encoder in a compact size 15 servo package. Engineered with robust interpolative electronics, the L15 offers up to 40,640 cycles per turn. Ideal for space or weight limited applications, these compact encoders discount size... [See More]
- Output Signal: Square Wave; Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Lines / Revolution: 24 to 40640
from Dynapar Corp.
Northstar's HSD38 Extreme Duty Industrial Hollowshaft Encoder accepts up to 1" diameter shafts and operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA 6 enclosure requirements.This robust encoder features a double sealed housing that allows the encoder to... [See More]
- Output Signal: Square Wave; Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Features: Hollow Shaft
from Hymark/Kentucky Gauge
DESCRIPTION. Programmable incremental encoder. Resolution from 1 to 65536 PPR Freely programmable index (push-button). Blind hollow shaft. Diagnostic LEDs [See More]
- Output Signal: Voltage; Current
- Features: Programmable
- Encoder Type: Incremental
- Counts / Revolution: 65536
from B&Plus USA, Inc.
ME-17-P Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Signal: Square Wave; Voltage
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Features: Hollow Shaft (optional feature)
from BEI Sensors
The M58 is a rugged industrial grade metric incremental encoder providing a unique combination of performance and flexibility. The M58 features a wide range of resolutions, up to 80,000 cycles per turn. The robust design of the M58 provides it with excellent resistance to shock and vibration. IP65... [See More]
- Output Signal: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 256 to 80000
from Dynapar Corp.
The NorthStar brand Series HSD35 Sealed Hollowshaftencoder is designed for easy installation on motor or machine shafts. Its hollowshaft design eliminates the need for a flexible shaft coupling, mounting bracket, flower pot, or flange adapter. This not only reduces the installation depth, but also... [See More]
- Output Signal: Square Wave; Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Features: Hollow Shaft
from Hymark/Kentucky Gauge
DESCRIPTION. Programmable incremental encoder. Resolution from 1 to 65536 PPR Freely programmable index (push-button). Solid shaft. Diagnostic LEDs [See More]
- Output Signal: Voltage; Current; Universal
- Features: Programmable
- Encoder Type: Incremental
- Counts / Revolution: 65536
from B&Plus USA, Inc.
ME-20-P Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Signal: Square Wave; Voltage; Open Collector
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Features: Hollow Shaft (optional feature)
from BEI Sensors
After the success of the marketing of its flame-proof encoders, BEI IDEACOD launches INTRATEX: range of incrémental encoders with intrinsic safety. These encoders are especially designed for explosive atmosphere gas or dust. Their grounds of application are the chemical industry (painting, solvent,... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Features: Programmable
from Dynapar Corp.
The SLIM Tach® HS56's magnetoresistive sensor technology is virtually immune to common contaminants such as grease, oil, water, and dirt. Hardened encapsulated electronics make it especially resistant to heavy machine vibration and accidental impacts. Advanced electronic design offers many features... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Magnetic
- Features: Hollow Shaft
from B&Plus USA, Inc.
ME-30-P Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Signal: Square Wave; Voltage; Open Collector
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Features: Hollow Shaft (optional feature)
from BEI Sensors
The 200mm CHML encoder has been designed for special heavy duty applications; glass mill, steel mill, locks. [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Counts / Revolution: 10000
from Dynapar Corp.
The hard anodized aluminum alloy frame provides strength, ruggedness, and corrosion resistance. The hardened encapsulated electronics offer outstanding reliability under heavy machine vibration and accidental impacts. The electronics range from +5 to +15 volts DC and include the latest in short... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Magnetic
- Features: Hollow Shaft
from B&Plus USA, Inc.
MES-40-P Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Signal: Square Wave; Voltage; Open Collector
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Counts / Revolution: 100 to 15000
from BEI Sensors
The incremental encoders ROBUSTECH with a diameter of 90 mm of BEI IDEACOD are designed to resist the loads, the shocks and the extreme vibrations. Their LED with controlled emission and their robust electronic guarantees an exceptional optical and electronic longevity. [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Counts / Revolution: 10000
from Dynapar Corp.
Employing NorthStar's innovative magneto-resistive technology, this dependable product combines high accuracy with reliable service. Made of anodized aluminum and with a net thickness of only 1.4 inches, the SLIM Tach® SL1250 comes with one or two electrically independent and totally isolated output... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Magnetic
- Counts / Revolution: 64 to 1024
from B&Plus USA, Inc.
ME-50 Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Signal: Square Wave; Voltage; Open Collector
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Features: Hollow Shaft (optional feature)
from BEI Sensors
The incremental encoders ROBUSTECH with a diameter of 90 mm of BEI IDEACOD are designed to resist the loads, the shocks and the extreme vibrations. Their LED with controlled emission and their robust electronic guarantees an exceptional optical and electronic longevity. [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Features: Hollow Shaft
from Dynapar Corp.
This reliable encoder may be configured with one or two electrically independent and totally isolated outputs. A high temperature version is available to meet operational needs up to 120° C. It also comes in a wide variety of shaft sizes, cover choices, and connector options.The durable SLIM Tach®... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Magnetic
- Counts / Revolution: 64 to 2048
from B&Plus USA, Inc.
ME-9-P Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Signal: Square Wave; Voltage; Open Collector
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Features: Hollow Shaft (optional feature)
from Dynapar Corp.
NorthStar's HSD37 Extreme Duty Industrial Hollowshaft Encoder accepts up to 1" diameter shafts and operates reliably from -40 to +100°C. Its Hard Anodized finish enclosure exceeds IP66/IP67 and NEMA 6 enclosure requirements.This robust encoder features a double-sealed housing that allows application... [See More]
- Output Signal: Square Wave; Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Features: Hollow Shaft
from B&Plus USA, Inc.
MES-3P Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Signal: Square Wave; Voltage
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Counts / Revolution: 1024
from Dynapar Corp.
Even electric motors in the harshest environmentsrequire feedback to ensure smooth speed control. Inthe past, engineers have applied encoders and sensorsdesigned for standard industrial environments intothese extremely harsh environments, impacting systemreliability and increasing life-cycle costs. [See More]
- Output Signal: Square Wave; Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 1024
from B&Plus USA, Inc.
MES-3PST Series. Square Wave/ Incremental Rotary Encoder [See More]
- Output Signal: Square Wave; Voltage
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Counts / Revolution: 64 to 100
from Dynapar Corp.
The separately mounted ring and gear are designed to function without any setup or adjustments. Operation is reliable even in wet, dirty, and extreme industrial temperature environments. No flexible shaft coupling is required, and there are no bearings to wear out, meaning greater mechanical... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Mechanical
- Features: Intrinsically Safe
from Dynapar Corp.
ts high performance, advanced features, and competitive pricing make it the encoder of choice for a broad range of applications.The E9 optical encoders utilize a patent-pending ASIC that integrates all encoder electronics, including the optoelectronic sensors, which enhances reliability and... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 100 to 512
from Dynapar Corp.
The M9 may be used as direct replacements for most Hewlett Packard HEDS-5XXX encoders with no changes to the motor or cable.The M9 provides high performance feedback for precision motion control in a very small package. Its small envelope makes it ideal for instrument axes for position and speed... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Optical
- Counts / Revolution: 100 to 512
from Dynapar Corp.
Featuring rugged, mill duty construction, the durable RIM Tach® 6200 was designed for hostile environments. The mill duty, cast iron construction of the 6200 accepts stainless steel sensor modules with patented magnetoresistive technology. The outputs are available as either single or dual outputs... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Magnetic
- Counts / Revolution: 60 to 2048
from Dynapar Corp.
The HS85 digital tachometer incorporates state-of-the-art magnetoresistive sensing technology. The magnetically encoded signals provide pulse codes of A, B, and an optional index pulse Z, with complements (A, B, Z). These signals are solid for the life of the encoder. They do not exhibit the... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Magnetic
- Counts / Revolution: 60 to 2048
from Dynapar Corp.
Key Features:Redesigned using our Revolutionary Sensor Technology to provide a Large Air Gap of 0.060"Most tolerant tachometer to motor shaft run-outBearingless Design Mounts to 56 and 140 C-Face MotorsThin 3/4" Profile Saves Space and can be "Sandwiched" Between Motor and ReducerCompact Height of... [See More]
- Output Signal: Voltage
- Encoder Type: Incremental
- Encoder Technology: Magnetic
- Counts / Revolution: 64 to 2048