Analog Current Rotary Encoders

123 Results
Absolute encoder: Series AESM-4096 -- Encoders Series AESM-4096 magnetic single-turn absolute Encoder SSI Interface with BISS-C Protocol 4096 steps per revolution
from FAULHABER MICROMO

Minimal wiring requirements. Absolute angle information directly after power-on. No referencing required within one motor revolution. Fully integrated encoder for brushless DC-motors of the B series. Extremely compact, motors are not extended by encoders [See More]

  • Output Signal: Current; Serial Synchronous Interface
  • Encoder Type: Absolute
  • Encoder Technology: Magnetic
  • Lines / Revolution: 4096
Magnetic Rotary Encoder -- M122-A
from Gurley Precision Instruments

The series M122 magnetic rotary encoders are designed for light industrial applications that require up to thirteen bits of resolution (8192 words or counts/turn) in a very small package. The three models share these features: - Shafted & non-contact, frictionless; bi-directional. - Maximum... [See More]

  • Output Signal: Voltage; Current
  • Encoder Type: Incremental
  • Encoder Technology: Magnetic
  • Counts / Revolution: 8192
ACW4 Analog Absolute Single-Turn Modular Sensors
from Sensata Technologies

Features. With its two-part design, the ACW4 analog absolute single-turn sensor offers maximum flexibility when installing it. Application fields : agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent resistance to shocks / vibrations. Standard IP 67... [See More]

  • Output Signal: Voltage; Current
  • Encoder Type: Absolute
  • Encoder Technology: Magnetic
  • Operating Temperature: -40 to 185
Motion Control Sensors -- 2883608 [RFC-4853-636-121-202 from Novotechnik U.S., Inc.]
from RS Components, Ltd.

Novotechnik RFC-4853-636-121-202 [See More]

  • Output Signal: Current; Current
  • Shaft Speed: 14400
  • Counts / Revolution: 1024
absolute-encoders -- UCD-AC005-0013-013D-2AW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Synchro, ø 36 mm Heavy Duty, ø 10 mm (0.39") shaft and IP68 / IP69K protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
Incremental encoder: Series IE2-1024 -- Encoders Series IE2-1024 magnetic Encoder, digital outputs 2 channels, 64 - 1024 lines per revolution
from FAULHABER MICROMO

Integrated encoder for DC-motors of the SR series. Extremely compact in combination with DC-motors of the SR series with a length of only 1.4 mm. Also available for the DC-motors of the CXR series and the brushless DC-motors of the B series. Wide range of resolutions [See More]

  • Output Signal: Square Wave; Current
  • Encoder Type: Incremental
  • Encoder Technology: Magnetic
  • Lines / Revolution: 256
TCW4 Analog Absolute Multi-?urn Modular Sensors
from Sensata Technologies

Sensata-BEI Sensors' TCW4 sensors provide absolute multi-turn measurement with analog outputs in an over-molded, two-part modular design that offers flexibility and protection from the environment. [See More]

  • Output Signal: Voltage; Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Operating Temperature: -4 to 185
Motion Control Sensors -- 554776
from RS Components, Ltd.

ILT Linear Pos Sensor, 100mm, 2 wire M12 [See More]

  • Output Signal: Current; Current
  • Diameter / Width: 0.3740
absolute-encoders -- UCD-AC005-0013-013D-2RW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Synchro, ø 36 mm Heavy Duty, ø 10 mm (0.39") shaft and IP68 / IP69K protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
Incremental encoder: Series IE2-400 -- Encoders Series IE2-400 magnetic Encoder, digital outputs 2 channels, 50 - 400 lines per revolution
from FAULHABER MICROMO

Integrated encoder for DC-motors of the SR series. Extremely compact with a length of only 1.7 mm. Wide range of resolutions [See More]

  • Output Signal: Square Wave; Current
  • Encoder Type: Incremental
  • Encoder Technology: Magnetic
  • Lines / Revolution: 50
Motion Control Sensors -- 554777
from RS Components, Ltd.

ILT Linear Pos Sensor, 150mm, 2 wire M12 [See More]

  • Output Signal: Current; Current
  • Diameter / Width: 1.38
absolute-encoders -- UCD-AC005-0013-02M0-2AW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
Incremental encoder: Series IE3-1024 -- Encoders Series IE3-1024 magnetic Encoder, digital outputs 3 channels, 1 - 1024 lines per revolution
from FAULHABER MICROMO

Custom-resolution up to 1024 lines per revolution available as standard. Index channel. Small size [See More]

  • Output Signal: Square Wave; Current
  • Encoder Type: Incremental
  • Encoder Technology: Magnetic
  • Lines / Revolution: 128
Motion Control Sensors -- 554781
from RS Components, Ltd.

ILT Linear Pos Sensor, 300mm, 2 wire M12 [See More]

  • Output Signal: Current; Current
  • Diameter / Width: 1.38
absolute-encoders -- UCD-AC005-0013-02M0-2RW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
Incremental encoder: Series IEF3-4096 -- Encoders Series IEF3-4096 magnetic Encoder, digital outputs 3 channels, 16 - 4096 lines per revolution
from FAULHABER MICROMO

Integrated encoder for brushless flat DC-micromotors of the BXT H series. Extremely compact with a length of only 6.2 mm. Index channel. Wide range of resolutions [See More]

  • Output Signal: Square Wave; Current
  • Encoder Type: Incremental
  • Encoder Technology: Magnetic
  • Lines / Revolution: 256
Motion Control Sensors -- 554782
from RS Components, Ltd.

ILT Linear Pos Sensor, 500mm, 2 wire M12 [See More]

  • Output Signal: Current; Current
  • Diameter / Width: 0.3740
absolute-encoders -- UCD-AC005-0013-02M0-2TW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
Incremental encoder: Series IEH2-4096 -- Encoders Series IEH2-4096 magnetic Encoder, digital outputs 2 channels, 16 - 4096 lines per revolution
from FAULHABER MICROMO

Integrated encoder for DC-motors of the SR series. Extremely compact in combination with DC-motors of the SR series with a length of only 1.4 mm. Also available for the DC-motors of the CXR series and the brushless DC-motors of the B series. Wide range of resolutions [See More]

  • Output Signal: Square Wave; Current
  • Encoder Type: Incremental
  • Encoder Technology: Magnetic
  • Lines / Revolution: 1024
Motion Control Sensors -- 723473 [RMU100 from ifm efector inc.]
from RS Components, Ltd.

ifm electronic RMU100 Absolute Encoder [See More]

  • Output Signal: Current; Analogue Current
  • Counts / Revolution: 8192
  • Encoder Technology: Magnetic
  • Shaft Speed: 12000
absolute-encoders -- UCD-AC005-0013-02M0-PAM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
Incremental encoder: Series IEH3-4096 -- Encoders Series IEH3-4096 magnetic Encoder, digital outputs 3 channels, 256 - 4096 lines per revolution
from FAULHABER MICROMO

Integrated encoder for DC-motors of the SR series. Extremely compact in combination with DC-motors of the SR series with a length of only 1.4 mm. Also available for the DC-motors of the CXR series. Wide range of resolutions. Index channel [See More]

  • Output Signal: Square Wave; Current
  • Encoder Type: Incremental
  • Encoder Technology: Magnetic
  • Lines / Revolution: 512
absolute-encoders -- UCD-AC005-0013-02M0-PRM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
Incremental encoder: Series IEM3-1024 -- Encoders Series IEM3-1024 magnetic Encoder, digital outputs 3 channels, 32 - 1024 lines per revolution
from FAULHABER MICROMO

Fully integrated encoder for brushless DC-motors of the B, BHS, and BHT series. Extremely compact, motors are not extended by encoders. Index channel. Wide range of resolutions [See More]

  • Output Signal: Square Wave; Current
  • Encoder Type: Incremental
  • Encoder Technology: Magnetic
  • Lines / Revolution: 256
absolute-encoders -- UCD-AC005-0013-02MA-2AW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
Incremental encoder: Series IEP3-4096 -- Encoders Series IEP3-4096 magnetic Encoder, digital outputs 3 channels, 16 - 4096 lines per revolution
from FAULHABER MICROMO

Highest resolutions up to 10 000 lines per revolution. Customer-specific resolutions freely programmable. High signal quality and accuracy. Supports supply voltage of 3.3 V and 5 V. Wide temperature range. Small size [See More]

  • Output Signal: Square Wave; Current
  • Encoder Type: Incremental
  • Encoder Technology: Magnetic
  • Lines / Revolution: 256
absolute-encoders -- UCD-AC005-0013-02MA-2RW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
Incremental encoder: Series IER3-10000 -- Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution
from FAULHABER MICROMO

Highest resolutions up to 10 000 lines per revolution. Wide range of resolutions. Index channel. Small size. High signal quality and accuracy [See More]

  • Output Signal: Square Wave; Current
  • Encoder Type: Incremental
  • Encoder Technology: Optical
  • Lines / Revolution: 10000
absolute-encoders -- UCD-AC005-0013-0340-2RW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 37 mm, ø 5 mm (0.20") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
Incremental encoder: Series IERS3-500 -- Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution
from FAULHABER MICROMO

Index channel. Small size. High signal quality and accuracy. Different resolutions [See More]

  • Output Signal: Square Wave; Current
  • Encoder Type: Incremental
  • Encoder Technology: Optical
  • Lines / Revolution: 500
absolute-encoders -- UCD-AC005-0013-03M0-2AW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
Incremental encoder: Series PA2-50 -- Encoders Series PA2-50 optical Encoder, digital outputs 2 channels, 50 lines per revolution
from FAULHABER MICROMO

Small size. High signal quality and accuracy [See More]

  • Output Signal: Square Wave; Current
  • Encoder Type: Incremental
  • Encoder Technology: Optical
  • Lines / Revolution: 50
absolute-encoders -- UCD-AC005-0013-03M0-2TW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
absolute-encoders -- UCD-AC005-0013-03M0-5RW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
absolute-encoders -- UCD-AC005-0013-03M0-PAM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
absolute-encoders -- UCD-AC005-0013-03M0-PRM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
absolute-encoders -- UCD-AC005-0013-03MA-2AW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
absolute-encoders -- UCD-AC005-0013-03MA-2RW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP54 protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
absolute-encoders -- UCD-AC005-0013-04M0-2AW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 40 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
absolute-encoders -- UCD-AC005-0013-04M0-2TW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 40 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
absolute-encoders -- UCD-AC005-0013-04M0-5RW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 40 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
absolute-encoders -- UCD-AC005-0013-04M0-PAM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 40 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
absolute-encoders -- UCD-AC005-0013-04M0-PRM
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 40 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
absolute-encoders -- UCD-AC005-0013-04MA-2AW
from POSITAL B.V.

POSITAL IXARC absolute Singleturn encoder: Analog Current interface, Clamp, ø 40 mm, ø 8 mm (0.31") shaft and IP54 protection class. [See More]

  • Output Signal: Current; Analog Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Resolution: 0
HR-LCD 4-20 Scaled/Unscaled
from Badger Meter

High Resolution LCD 4-20 scaled/unscaled registers are field-programmable and permanently sealed, and feature an electronic LCD register with scaled/unscaled output and an analog 4-20 mA DC output through a dual output wire design. Multiple Outputs. Maximum Performance. HR-LCD 4-20 scaled/unscaled... [See More]

  • Output Signal: Current
  • Resolution: 9
  • Encoder Type: Absolute
  • Operating Temperature: -40 to 140
Heavy Duty Precision Industrial Encoder -- ZDH
from OMEGA Engineering, Inc.

The ZDH Series of sensors are heavy-duty, extremely rugged, reliable, yet compact encoders designed for harsh factory and plant floor environments. These encoders are flange mount and conform to NEMA 4, and 13 (IP66) standards. Applications Typical applications include motion control feedback,... [See More]

  • Output Signal: Current; NPN Open Collector
  • Encoder Type: Incremental
  • Encoder Technology: Mechanical
  • Counts / Revolution: 1 to 20480
Optical Encoders
from Bourns, Inc.

Rotary encoders are ideal for use as digital panel controls or position sensing devices in a wide range of applications where digital circuitry is used. These devices are available in contacting and optical types and in various resolutions. Some models are available with push momentary switch and... [See More]

  • Output Signal: Voltage; Current
  • Encoder Type: Incremental
  • Encoder Technology: Optical
  • Counts / Revolution: 8 to 256
Optical Encoder -- AM-EN16-T-002 Series
from Assun Motor Pte. Ltd.

Encoder. A rotary encoder, also called a shaft encoder, is an electro-mechanical device that converts the angular position or motion of a shaft or axle to an analog or digital signal. There are two main types: absolute and incremental (relative). The output of absolute encoders indicates the current... [See More]

  • Output Signal: Square Wave; Current
  • Encoder Type: Incremental
  • Encoder Technology: Optical
  • Counts / Revolution: 360 to 1440
Electronic Encoder -- Model 15T
from Trumeter Company, Inc.

The Model 15T or 15H offers a high performance feedback solution in a low profile package. Unlike modular or kit encoders, the Model 15 utilizes an integral bearing set, and an innovative flexible mounting system which is much more tolerant to axial misalignment or radial shaft run-out. The slotted... [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Mechanical
  • Features: Hollow Shaft
EZ-Comm Optical Rotary Encoder -- QML35
from Quantum Devices, Inc.

The Quantum Devices EZ-Comm system is the fastest and most economical way to align an optical encoder's commutation channels to a motor. EZ-Comm was designed as a programmable encoder to reduce assembly cost for high volume manufacturing. By eliminating multiple steps from the typical timing of an... [See More]

  • Output Signal: Square Wave; Current; Single-ended TTL
  • Encoder Type: Incremental
  • Encoder Technology: Optical
  • Features: Programmable
High Resolution Kit Encoder -- HEDR-55L2-BH07
from Broadcom Inc.

The Avago HEDR-5xxx Series encoders are high performance replacements for our existing low cost HEDS-5xxx series three channel optical encoders. These upgraded encoders now come with higher resolution of 1200cpr to 3600cpr and are designed for easy assembly. The base-plate and outer diameter of... [See More]

  • Output Signal: Voltage; Current
  • Encoder Type: Incremental; Modular Kit
  • Encoder Technology: Optical
  • Counts / Revolution: 2048
Absolute Encoder -- ATD 2A B14 Y 1
from Baumer Ltd.

When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]

  • Output Signal: Voltage; Current
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Shaft Speed: 12000
Heavy Duty SLIM Tach® Encoder -- SL85
from Dynapar Corp.

The magnetoresistive sensor of the SLIM Tach® SL85 operates with an unparalleled immunity to grease, oil, salt water, dirt, fibers, and dust, thereby eliminating the need for sealing. It occupies only 1.250" of the motor shaft length, enabling the encoder and a flexible coupling or pulley to be... [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Magnetic
  • Counts / Revolution: 64 to 2048
Absolute Draw Wire Encoder with Analog Output -- SFA-5000 TI/TV - SFA-10000 TI/TV
from Hymark/Kentucky Gauge

DESCRIPTION. Integrated absolute encoder. Programmable analogue output. 5000 & 10000 mm measuring length. Teach-in of travel length by push buttons [See More]

  • Output Signal: Voltage; Current
  • Features: Programmable
  • Encoder Type: Absolute
  • Diameter / Width: 4.92
Absolute Explosion-Proof Encoder -- H38
from BEI Sensors

An absolute optical rotary encoder provides a unique binary word for each position. Single-turn encoders are ideal for motion control applications where the position-sensing device moves at a slow rate under one rotation or is inactive for long periods of time. Absolute encoders excel in situations... [See More]

  • Output Signal: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Resolution: 13
Magnetic Encoder
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.

YUANBEN ’s magnetic encoder, just one type of non-contact absolute coders, uses a magneto-resistive effect to sense a change in magnetic field, then amplify the change using an amplifying circuit. A single chip then processes and outputs an analog or digital signal in an absolute position. The... [See More]

  • Output Signal: Current
  • Shaft Speed: 3000
  • Encoder Technology: Magnetic
  • Operating Temperature: 14 to 158
600 Series (Industrial) -- RSA 670 Analog
from Leine & Linde AB

Absolute analogue encoders. 0...20 mA or 4...20 mA output. Free choice of active angle. 10 ° up to 360 °. ZeroSet function. DIRECTION function [See More]

  • Output Signal: Current
  • Encoder Type: Absolute
  • Encoder Technology: Mechanical
  • Resolution: 10
Encoder 8 OPT 50 CPT, 2 Channels -- 473594
from maxon

The "8 OPT" is an 8mm diameter optical based encoder with digital incremental outputs and designed for a motor of the same diameter. The supply voltage is 3 V. This tiny encoder outputs an impressive 50 cycles per revolution. [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Optical
  • Counts / Revolution: 50
Industrial Duty Rotary Encoder with Single Channel or Quadrature Output -- ZB
from OMEGA Engineering, Inc.

The ZB Series shaft encoders are general duty industrial rotary pulse generators. The AU-ZBG models are for single channel sensing for counting, one directional measuring or speed applications. The AU-ZBH models are for quadrature applications, allowing for counting up and down along with speed and... [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Mechanical
  • Counts / Revolution: 1000
Rotary Encoder -- AM-EN16-S+BL Series
from Assun Motor Pte. Ltd.

Encoder. A rotary encoder, also called a shaft encoder, is an electro-mechanical device that converts the angular position or motion of a shaft or axle to an analog or digital signal. There are two main types: absolute and incremental (relative). The output of absolute encoders indicates the current... [See More]

  • Output Signal: Square Wave; Current
  • Encoder Type: Incremental; Ring / Bearingless
  • Encoder Technology: Magnetic
  • Counts / Revolution: 32 to 1024
Electronic Incremental Encoder -- 4T260
from Trumeter Company, Inc.

The series 4T260 low profile 30 mm package design makes it a perfect solution for many machine and motor applications. the unit has a complete 10mm through-shaft design. The series 260 and its integral bearing set provide for stable and consistent operation, without concerns for axial or radial... [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Mechanical
  • Features: Hollow Shaft
Optical Rotary Encoder -- QML35
from Quantum Devices, Inc.

Quantum Devices, Inc. Model QML35 is a high-performance, low-profile bearingless encoder ideal for high volume OEM applications and priced competitively for all sizes of motion control projects. The QML35's versatile electrical configurations include line counts up to 8192 and several commutation... [See More]

  • Output Signal: Square Wave; Current; Single-ended TTL
  • Encoder Type: Incremental
  • Encoder Technology: Optical
  • Lines / Revolution: 0 to 8192
Small Optical Encoder Modules -- HEDS-9710-150
from Broadcom Inc.

The HEDS-9700 series is a high performance, low cost, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped... [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Optical
  • Lines / Revolution: 1800
Absolute Encoder -- ATD2AH00
from Baumer Ltd.

When choosing an absolute encoder made by Baumer you have drawn on trusted technology. For two decades, Baumer has been manufacturing absolute multiturn encoders. The technology proved itself a hundred thousand times in practice. We are the only manufacturer applying different technological methods... [See More]

  • Output Signal: Voltage; Current
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Features: Hollow Shaft
Mill-Duty RIM Tach® Encoder -- 1250
from Dynapar Corp.

The RIM Tach® 1250 is designed for 12.5 inch diameter type C face motor frames and accessory mounts. This tachometer provides precise, reliable speed signals for many monitoring and control applications and is a standard feedback device for AC & DC variable speed drives. The RIM Tach® 1250 is the... [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Magnetic
  • Counts / Revolution: 60 to 2048
Absolute Encoder -- MS40 A-MSC40 A-MS41 A-MSC41 A
from Hymark/Kentucky Gauge

DESCRIPTION. Compact & robust absolute encoders. Resolution up to 12 bit. SSI, Bit parallel & analogue. IP65 protection. Tool turret version with LED for zero position [See More]

  • Output Signal: Voltage; Current; Serial Synchronous Interface
  • Encoder Type: Absolute
  • Encoder Technology: Magnetic
  • Shaft Speed: 12000
Absolute Shock-Proof Encoder -- H40
from BEI Sensors

The H40 is an ultra heavy duty encoder whose internal structure is totally isolated from severe shock and shaft loading conditions. The optics and electronics are supported in shock absorbing material within the heavy cast outer housing. The encoder shaft is flexibly coupled to the high load... [See More]

  • Output Signal: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Resolution: 13
Encoder AEDL 5810, 1024 - 5000 CPT, 3 Channels, with RS 422 line driver -- ENC30AEDL581001
from maxon

High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant. [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Mechanical
  • Counts / Revolution: 1024
Electronic Incremental Encoder -- 4T725
from Trumeter Company, Inc.

Low cost rugged encoder 10mm shaft diameter Square mount flange Quadrature output. This low cost and very rugged size 25 encoder has been designed to suit a wide variety of industrial applications. The unit has a 10mm diameter shaft. A square mounting flange is fitted as standard. A 2M cable is... [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Mechanical
  • Shaft Speed: 6000
Small Optical Encoder Modules -- HEDS-9711-150
from Broadcom Inc.

The HEDS-9710 series is a high performance, optical incremental encoder module. When operated in conjunction with either a codewheel or codestrip, this module detects rotary or linear position. The module consists of a lensed LED source and a detector IC enclosed in a small C-shaped plastic... [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Optical
  • Lines / Revolution: 1800
Absolute Rotary Encoders -- MAGRES EAM580
from Baumer Ltd.

The MAGRES series is particularly robust and always works reliably even when exposed to heavy shock and vibration loads or condensation. With the magnetic scanning, compact designs can also be easily implemented. Robust and reliable design. The durable magnetic sensing and tough design ensures high... [See More]

  • Output Signal: Voltage; Current; Serial Synchronous Interface; Profibus; CANOpen, Profinet, SAE J1939
  • Encoder Type: Absolute; Multiturn (optional feature)
  • Encoder Technology: Magnetic
  • Features: Hollow Shaft (optional feature)
Mill-Duty RIM Tach® Encoder -- 8500
from Dynapar Corp.

The RIM Tach® 8500 is the most reliable magnetoresistive digital tachometer found on the market today. Available in either thru-shaft or end-of shaft models, it is specifically designed to provide feedback for AC and DC drive control systems.Its ductile cast iron enclosure ensures rugged and... [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Magnetic
  • Counts / Revolution: 60 to 1200
Absolute Encoder for Motor Feedback -- ASB62
from Hymark/Kentucky Gauge

DESCRIPTION. High resolution absolute encoder for motor feedback. Additional incremental track. Tapered shaft design. SSI or BiSS output. Resolution 21 bit [See More]

  • Output Signal: Current; Serial Synchronous Interface; BiSS Output
  • Resolution: 21
  • Encoder Type: Absolute
  • Shaft Speed: 6000
Incremental Optical Encoder -- H25
from BEI Sensors

The H25 is the flagship of the BEI Industrial Encoders product line. It was designed from the ground up for the industrial marketplace. The H25 offers features such as EMI shielding, 40 lb. ABEC 7 bearings, matched thermal coefficients on critical components, and custom high-efficiency optics. The... [See More]

  • Output Signal: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
  • Encoder Type: Absolute
  • Encoder Technology: Optical
  • Resolution: 13
Encoder AEDL 5810, 1024 CPT, 3 Channels, with Line Driver RS 422 -- 516205
from maxon

High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant. [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Mechanical
  • Counts / Revolution: 1024
Electronic Incremental Encoder -- 4T755
from Trumeter Company, Inc.

Series 4T755 encoders are ideal for applications requiring a miniature, high precision low cost encoder. The encoder has a flexible mounting and a blind hollow shaft (10mm diameter) for mounting directly onto motor shafts etc. the Output circuit has a push/pull output as standard, signals A, B,... [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Mechanical
  • Features: Hollow Shaft
Cable Pull Absolute Encoder -- BMMS K235N24#12/1600#
from Baumer Ltd.

ndash; –Encoder with cable-pull. – –Magnetic sensing. – –Resolution: 12 bit. – –Interface analog 0...10 V / 0.5 …4.5 V / 4...20 mA. – –Measuring range 2300 mm or 5000 mm. – –Removable cabs for water outlet. –... [See More]

  • Output Signal: Voltage; Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Features: Programmable
Absolute Multiturn Encoder -- EM58 TI/TV-EM58S TI/TV-EMC58 TI/TV
from Hymark/Kentucky Gauge

DESCRIPTION. Absolute multiturn. Analogue range setting by bush buttons. Solid/blind hollow shaft [See More]

  • Output Signal: Voltage; Current
  • Features: Hollow Shaft
  • Encoder Type: Absolute; Multiturn
  • Shaft Speed: 12000
Incremental Optical Encoder -- M58
from BEI Sensors

The M58 is a rugged industrial grade metric incremental encoder providing a unique combination of performance and flexibility. The M58 features a wide range of resolutions, up to 80,000 cycles per turn. The robust design of the M58 provides it with excellent resistance to shock and vibration. IP65... [See More]

  • Output Signal: Voltage; Current; Serial; Parallel; Serial Synchronous Interface
  • Encoder Type: Incremental
  • Encoder Technology: Optical
  • Counts / Revolution: 256 to 80000
Encoder ENC 16 EASY Absolute XT with BiSS-C interface -- 588632
from maxon

maxon Easy absolute encoders feature a robust design and high signal quality. The ENC EASY Absolute XT is a single-turn absolute encoder with 4096 steps per turn for an SSI or BiSS-C interface. The signal protocols SSI or BiSS-C can be programmed at the factory. The XT version has an extended... [See More]

  • Output Signal: Current
  • Encoder Type: Absolute
  • Encoder Technology: Mechanical
  • Shaft Speed: 30000
Electronic Incremental Encoder -- 4T764
from Trumeter Company, Inc.

4T764 Series encoders have a full through hollow shaft (which may be fixed at either end). The bore size is 10mm. The encoder body is fixed by means of two flexible mountings which compensate for minor shaft misalignment. The Output circuit has a push/pull output as standard, signals A, B,. [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Mechanical
  • Features: Hollow Shaft
Cable Pull Absolute Encoder -- BMMS M505N24##0012/16
from Baumer Ltd.

ndash; –Encoder with cable-pull. – –Magnetic sensing. – –Resolution: 12 bit. – –Interface analog 0...10 V / 0.5 …4.5 V / 4...20 mA. – –Measuring range 5000 mm or 7500 mm. – –Removable cabs for water outlet. –... [See More]

  • Output Signal: Voltage; Current
  • Encoder Type: Absolute; Multiturn
  • Encoder Technology: Magnetic
  • Features: Programmable
ATEX Incremental Encoder -- CX58 - CX59
from Hymark/Kentucky Gauge

DESCRIPTION. ATEX cat. 3 certification for zones 2, 22. Incremental, size 58 mm. Blind hollow shaft. Pulse rates up to 10000 PPR. Universal output circuit [See More]

  • Output Signal: Current; NPN, PNP, Push-Pull, Line Driver, Universal Circuit, Sine/cosine
  • Shaft Speed: 6000
  • Encoder Type: Incremental
  • Count Rate: 100
Encoder ENC 16 EASY Absolute, with BiSS-C interface -- 488783
from maxon

maxon ENX absolute encoders feature a robust design and high signal quality. The ENX EASY Absolute is a single-turn absolute encoder with 4096 steps per turn for SSI or BiSS-C interfaces. The SSI or BiSS-C signal protocols can be programmed at the factory. [See More]

  • Output Signal: Current
  • Encoder Type: Absolute
  • Encoder Technology: Mechanical
  • Shaft Speed: 25000
Heavy Duty Tru-Trac -- Model TR3
from Trumeter Company, Inc.

An integrated heavy duty encoder and spring loaded measuring wheel assembly all in one, easy-to-use, compact unit. Available in a single, or optional dual-wheel format, the TR3 Heavy Duty Tru-Trac ™ is a versatile solution for tracking velocity, position or distance over a wide variety of... [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Mechanical
  • Shaft Speed: 3000 to 6000
Encoder Without Bearing -- ITD 67 A 4 Y 9
from Baumer Ltd.

By virtue of their extreme sturdiness encoders without bearing are especially intended for harsh industrial environments. Thanks to their compact design and large inner diameter they are prede- fined for use with generators, motors and gears. Innovative, magnetic sensing methods enable precise... [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Magnetic
  • Counts / Revolution: 20 to 50
Incremental Encoder For Elevators -- I58R
from Hymark/Kentucky Gauge

DESCRIPTION. Incremental encoder for elevators. REO compatible flange. 1024 PPR , AB /AB output. cable length on request. low-cost version [See More]

  • Output Signal: Current; AB / AB
  • Counts / Revolution: 1024
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Encoder ENC 16 EASY XT, 1000 cpt -- 577671
from maxon

maxon Easy encoders feature a robust design and high signal quality. The ENC EASY XT is a 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and robust general design of the... [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Mechanical
  • Counts / Revolution: 1000
MDRM Linear Series -- MDRM 18I9524
from Baumer Ltd.

The MDRM/MDFM miniature encoders have been designed to replace mechanical potentiometers in certain motion control applications. They are magnetically controlled by a small rotor closely positioned in front of the active sensing face. The encoders provide either 2 sinusoidal signals with +/-11 °... [See More]

  • Output Signal: Current; Sin/Cos
  • Encoder Type: Incremental
  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
Lika Abolulte Rotary Encoder -- AMR58
from Hymark/Kentucky Gauge

DESCRIPTION. Absolute single or multiturn encoder. Integrated cams programmer. Solid shaft or blind hollow shaft [See More]

  • Output Signal: Voltage; Current; Serial Synchronous Interface; Profibus (optional feature)
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn (optional feature)
  • Resolution: 4096 to 40996
Encoder ENC 16 RIO, 1024 counts per turn, 3-channel, with RS 422 line driver -- 575826
from maxon

maxon RIO encoders feature a robust design and high signal quality. The RIO is a high-resolution optical 3-channel encoder with line driver in acc. with RS422. A resolution of up to 65,536 counts per turn can be programmed ex works. The cable strain relief and robust general design make it an... [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Optical; Mechanical
  • Counts / Revolution: 1024
Lika Hollow Shaft Rotary Encoder -- CH59
from Hymark/Kentucky Gauge

DESCRIPTION. Size 58 mm, low profile. 204800 pulses/revolution. Suitable for electromedical [See More]

  • Output Signal: Current; Serial
  • Encoder Type: Incremental
  • Encoder Technology: Optical
  • Features: Hollow Shaft
Encoder Enc 22, 100 CPT, 2 Channels -- 103935
from maxon

High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant. [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Mechanical
  • Counts / Revolution: 100
Lika Modular Magnetic Encoder for Heavy-Duty applications -- SMRI5
from Hymark/Kentucky Gauge

DESCRIPTION. Magnetic ring encoders with several diameters. Resolutions up to 180000 PPR or more. Torque motors [See More]

  • Output Signal: Current
  • Encoder Type: Ring / Bearingless; Modular Kit
  • Encoder Technology: Magnetic
  • Shaft Speed: 9000 to 25000
Encoder ENC 30 HEDL 5540, 500 CPT -- ENC30HEDL554001
from maxon

High precision encoders, DC tachometers and resolvers with a high signal resolution are mounted exclusively on motors with through shafts for resonance reasons. The assembly requires adjustment to the motors and may only be done in the delivery plant. [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Mechanical
  • Counts / Revolution: 500
Lika ROTACOD Absolute Multi Turn Encoder -- EM58 PA-EM58S PA-EMC58 PA-EMC59 PA
from Hymark/Kentucky Gauge

Programmable analogue output. 0-5V, 0-10V, -5/+5V, -10/+10V, 4-20mA, 0-20mA, 0-24mA. Multiturn up to 16384 rev. Programmable overrun mode. RS232 for parameter set-up [See More]

  • Output Signal: Voltage; Current
  • Features: Programmable
  • Encoder Type: Absolute; Multiturn
  • Counts / Revolution: 4096
Encoder ENX 10 EASY XT, 1 - 1024 counts per turn -- ENX10EASYXT06
from maxon

maxon ENX encoders feature a robust design and high signal quality. The ENX EASY XT is a 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and general robust design of the ENX... [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Mechanical
  • Counts / Revolution: 512
Lika ROTAMAG Magnetic bearingless Encoder -- MIK36
from Hymark/Kentucky Gauge

DESCRIPTION. Shaftless incremental encoder. Bearingless non contact design. Contactless, compact & high degree of protection IP68 with sealed circuits [See More]

  • Output Signal: Current; Push-Pull output
  • Encoder Type: Absolute
  • Encoder Technology: Magnetic
  • Counts / Revolution: 2048
Encoder ENX 10 EASY, 1 - 1024 CPT -- ENX10EASY04
from maxon

maxon ENX encoders feature a robust design and high signal quality. The ENX EASY is a 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 pulses can be programmed ex works. Thanks to the cable strain relief and general robust design of the ENX series, it is an excellent... [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Mechanical
  • Counts / Revolution: 512
Lika ROTAMAG Magnetic bearingless Encoder -- MSK36-MMK36
from Hymark/Kentucky Gauge

DESCRIPTION. Shaftless absolute encoder. Bearingless non contact design. Contactless, compact & high degree of protection IP68 with sealed circuits [See More]

  • Output Signal: Current; NPN, Push-Pull, Line Driver
  • Encoder Type: Absolute
  • Encoder Technology: Magnetic
  • Features: Hollow Shaft
Encoder ENX 10 QUAD, 1 CPT -- ENX10QUAD01
from maxon

maxon ENX encoders feature a robust design and high signal quality. The ENX QUAD encoder is a single-pulse, 2-channel encoder with 4 statuses per rotation. It is used for speed and direction detection. With ESD protection network, reverse polarity protection, cable strain relief and the general... [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Mechanical
  • Counts / Revolution: 1
Lika ROTAPULS Incremental Encoder -- CK41
from Hymark/Kentucky Gauge

DESCRIPTION. Compact incremental encoder. Size 40 mm. Versatile and multipurpose. Blind hollow shaft. Packaging, electromedical [See More]

  • Output Signal: Current
  • Features: Hollow Shaft
  • Encoder Type: Incremental
  • Counts / Revolution: 1 to 4096
Encoder ENX 13 EASY INT Absolute, with BiSS-C interface -- ENX13EASYINT05
from maxon

maxon ENX encoders feature a robust design and high signal quality. The ENX EASY INT Absolute is a sterilizable single-turn absolute encoder with 4,096 steps per turn for an SSI or BiSS-C interface. The ESD protection circuitry, cable strain relief, and robust general design of the ENX series make... [See More]

  • Output Signal: Current
  • Encoder Type: Absolute
  • Encoder Technology: Mechanical
  • Shaft Speed: 200000
Lika ROTAPULS Incremental Encoder -- I115
from Hymark/Kentucky Gauge

DESCRIPTION. Heavy-duty encoder for harsh environments. "Tachogeneretor" design, B10 Euro-flange. Orientable connections with screw terminals. High shaft load. Power output circuit for long distance transmissions. Corrosion resistant housing. For steel mills, big size motors [See More]

  • Output Signal: Current; Push-Pull, Line Driver, Universal circuit
  • Counts / Revolution: 2500
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Encoder ENX 13 EASY INT, 1-1024 counts per turn, 3-channel differential -- ENX13EASYINT01
from maxon

maxon ENX encoders feature a robust design and high signal quality. The ENX EASY INT is a sterilizable 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and robust general... [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Mechanical
  • Counts / Revolution: 512
Lika ROTAPULS Incremental Encoder -- I116
from Hymark/Kentucky Gauge

DESCRIPTION. Heavy-duty encoder for harsh environments. Euro flange. Redundant version. Connections with terminal block. For steel mills and big size motors [See More]

  • Output Signal: Current; NPN, PNP, Push-Pull, Line Driver, Universal Circuit, Power Push-Pull
  • Counts / Revolution: 2500
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Encoder ENX 16 EASY Absolute XT with BiSS-C interface -- ENX16EASYXT05
from maxon

maxon ENX absolute encoders feature a robust design and high signal quality. The ENX EASY Absolute is a single-turn absolute encoder with 4096 steps per turn for SSI or BiSS-C interfaces. The SSI or BiSS-C signal protocols can be programmed at the factory. The XT version has an extended temperature... [See More]

  • Output Signal: Current
  • Encoder Type: Absolute
  • Encoder Technology: Mechanical
  • Shaft Speed: 30000
Lika ROTAPULS Incremental Encoder -- I58SK
from Hymark/Kentucky Gauge

DESCRIPTION. Stainless steel incremental encoder. Size 58 mm. IP67 washdown protection. High environmental protection. Food machinery, marine environment [See More]

  • Output Signal: Current; Line Driver
  • Counts / Revolution: 10000
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Encoder ENX 16 EASY INT Absolute, with BiSS-C interface -- ENX16EASYINT05
from maxon

maxon ENX absolute encoders feature a robust design and high signal quality. The ENX EASY Absolute is a single-turn absolute encoder with 4096 steps per turn for SSI or BiSS-C interfaces. The SSI or BiSS-C signal protocols can be programmed ex works. Signal protocol, cable length and cable alignment... [See More]

  • Output Signal: Current
  • Encoder Type: Absolute
  • Encoder Technology: Mechanical
  • Shaft Speed: 200000
Lika ROTAPULS Incremental Encoder -- IT68
from Hymark/Kentucky Gauge

DESCRIPTION. Optical incremental encoder. Square flange, Japanese standard. Robust design. Extended operating temperature. For machine tools [See More]

  • Output Signal: Current; Push-Pull, Line Driver, Universal circuit
  • Counts / Revolution: 10000
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Encoder ENX 16 EASY INT, 1-1024 counts per turn, 3-channel differential -- ENX16EASYINT01
from maxon

maxon ENX EASY encoders feature a robust design and high signal quality. The ENX EASY INT Absolute is a sterilizable single-turn absolute encoder with 4096 steps per turn for SSI or BiSS-C interfaces. [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Mechanical
  • Counts / Revolution: 512
Lika ROTAPULS Programmable Incremental Encoder -- CKP58-CKP59-CKP60
from Hymark/Kentucky Gauge

DESCRIPTION. Programmable incremental encoder. Resolution from 1 to 65536 PPR Freely programmable index (push-button). Blind hollow shaft. Diagnostic LEDs [See More]

  • Output Signal: Voltage; Current
  • Features: Programmable
  • Encoder Type: Incremental
  • Counts / Revolution: 65536
Encoder ENX 16 EASY XT, 1 - 1024 counts per turn -- ENX16EASYXT01
from maxon

maxon ENX encoders feature a robust design and high signal quality. The ENX EASY XT is a 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and general robust design of the ENX... [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Mechanical
  • Counts / Revolution: 512
Lika ROTAPULS Programmable Incremental Encoder -- IP58-IP58S
from Hymark/Kentucky Gauge

DESCRIPTION. Programmable incremental encoder. Resolution from 1 to 65536 PPR Freely programmable index (push-button). Solid shaft. Diagnostic LEDs [See More]

  • Output Signal: Voltage; Current; Universal
  • Features: Programmable
  • Encoder Type: Incremental
  • Counts / Revolution: 65536
Encoder ENX 16 RIO, 1024 counts per turn, 3-channel, with RS 422 line driver -- ENX16RIO01
from maxon

maxon RIO encoders feature a robust design and high signal quality. The RIO is a high-resolution optical 3-channel encoder with line driver in acc. with RS422. A resolution of up to 65,536 counts per turn can be programmed ex works. The cable strain relief and robust general design make it an... [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Optical; Mechanical
  • Counts / Revolution: 4096
Magnetic Incremental Encoder -- MC36K
from Hymark/Kentucky Gauge

DESCRIPTION. Size 36 mm, compact and robust housing. Stainless steel housing. Hollow shaft. Sealed circuits (option) [See More]

  • Output Signal: Current; NPN, Push-pull, Line Driver
  • Encoder Type: Incremental
  • Encoder Technology: Magnetic
  • Shaft Speed: 12000
Encoder ENX 19 EASY INT, 1-1024 counts per turn, 3-channel differential -- ENX19EASYINT01
from maxon

maxon ENX encoders feature a robust design and high signal quality. The ENX EASY INT is a sterilizable 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and robust general... [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Mechanical
  • Counts / Revolution: 512
Miniature Draw Wire Encoder -- SFE
from Hymark/Kentucky Gauge

DESCRIPTION. Draw wire encoder. Robust and space saving construction. Integrated incremental encoder. Measuring length up to 2000 mm. Electromedical [See More]

  • Output Signal: Current; Universal Circuit PP/LD
  • Encoder Type: Incremental
  • Encoder Technology: Mechanical
  • Diameter / Width: 2.17
Encoder ENX 22 EASY INT Absolute, with BiSS-C interface -- ENX22EASYINT05
from maxon

maxon ENX encoders feature a robust design and high signal quality. The ENX EASY INT Absolute is a sterilizable single-turn absolute encoder with 4,096 steps per turn for an SSI or BiSS-C interface. The ESD protection circuitry, cable strain relief, and robust general design of the ENX series make... [See More]

  • Output Signal: Current
  • Encoder Type: Absolute
  • Encoder Technology: Mechanical
  • Shaft Speed: 200000
Programmable Incremental Draw Wire Encoder -- SFE-5000 - SFE-10000
from Hymark/Kentucky Gauge

DESCRIPTION. Integrated programmable encoder. Universal output circuit HTL/TTL. Compact design and easy installation. 5000 or 10000 mm measuring length. Resolution up to 16384 PPR (prog.) [See More]

  • Output Signal: Current; Universal Output Circuit HTL/TTL
  • Features: Programmable
  • Encoder Type: Incremental
  • Diameter / Width: 4.92
Encoder ENX 22 EASY INT, 1-1024 counts per turn, 3-channel differential -- ENX22EASYINT01
from maxon

maxon ENX encoders feature a robust design and high signal quality. The ENX EASY INT is a sterilizable 3-channel encoder with line driver in acc. with RS422. A resolution of up to 1024 counts per turn can be programmed ex works. The ESD protection network, cable strain relief and robust general... [See More]

  • Output Signal: Current
  • Encoder Type: Incremental
  • Encoder Technology: Mechanical
  • Counts / Revolution: 512
Programmable Incremental Encoder -- CKQ36
from Hymark/Kentucky Gauge

DESCRIPTION. Programmable incremental encoder. Compact and robust, size 36 mm. Resolution from 1 to 16384 PPR. Programmable via USB [See More]

  • Output Signal: Current
  • Features: Hollow Shaft (optional feature)
  • Encoder Type: Incremental
  • Shaft Speed: 6000
Encoder ENX 22 EMT 65536 turns, Multi Turn, , mit BiSS-C Schnittstelle -- 711113
from maxon

maxon ENX encoders feature a robust design and high signal quality. The ENX 22 EMT for IDX generates multi-turn and single-turn information with a resolution of 131,072 steps per turn (single-turn) and 65,536 turns (multi-turn). This encoder does not need an additional buffer battery to record... [See More]

  • Output Signal: Current
  • Encoder Type: Absolute
  • Encoder Technology: Mechanical
  • Shaft Speed: 12000