Closed Loop Control Linear Actuators

13 Results
NEXLINE® Linear Actuator -- N-216
from PI (Physik Instrumente) L.P.

20 mm Travel Range. Extremely High Resolution. High Force to 800 N Holding Force. Self-Locking at Rest. Non-Magnetic and Vacuum-Compatible Working Principle. Cleanroom Compatible [See More]

  • Features: Closed Loop Control
  • Stroke or X-Axis Travel: 0.7874
  • Actuation Type: Electrical
  • Rated Speed: 0.0157 to 0.0394
NEXLINE® OEM Linear Actuator -- N-111
from PI (Physik Instrumente) L.P.

Travel Range 10 mm. Resolution to 0.025 nm Open-Loop,5 nm Closed-Loop. Up To 50 N Force Generation and 70 N Holding Force. Self-Locking at Rest, No Heat Generation. Non-Magnetic and Vacuum-Compatible Working Principle. Cleanroom Compatible [See More]

  • Features: Closed Loop Control
  • Stroke or X-Axis Travel: 0.3937
  • Actuation Type: Electrical
  • Rated Speed: 0.0157 to 0.0394
Electric Linear Actuator -- EL30-0301
from Exlar

The EL Series linear actuators offer users all of the advantages of Exlar ’s patented inverted roller screw actuator designs in a class I, div 1, Groups B, C or D* explosion-proof package. These electro-mechanical systems provide process engineers a clean, fast, simple and cost effective... [See More]

  • Features: Adjustable Stroke; Closed Loop Control; Intrinsically Safe; Multi-position
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 3
Intelligent Linear Drive Linear Actuators -- ILD 02
from SKF/Global

ILD stands for "Intelligent Linear Drive" and features electronic microprocessor technology for flexible, powerful and durable automation. [See More]

  • Features: Adjustable Stroke; Closed Loop Control; Integral Sensor
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 59.06
ICR Actuator with Basic Drive -- ICRSV1B20
from Tolomatic

Integrated controller, drive and servo motor, mid-stroke positioning [See More]

  • Features: Adjustable Stroke; Bumpers / Cushions; Closed Loop Control; Holding Brake (optional feature); Non-rotating; Water Resistant (Sealed) (optional feature)
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 24
Electric Linear Actuator -- FT35-0605
from Exlar

Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and... [See More]

  • Features: Adjustable Stroke; Closed Loop Control; Multi-position
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 6
ICR Actuator with Plus Drive -- ICRSV1P20
from Tolomatic

Integrated controller, drive and servo motor, ports for chain networking [See More]

  • Features: Adjustable Stroke; Bumpers / Cushions; Closed Loop Control; Holding Brake (optional feature); Non-rotating; Water Resistant (Sealed) (optional feature)
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 24
Electric Linear Actuator -- GSM20-0301
from Exlar

The GSM Series of linear actuators from Exlar povides a cost effective solution, perfect for replacing ball screw actuators. This compact design incorporates Exlar's patented roller screw technology with an integral brushless servo motor for medium to high performance motion control applications. [See More]

  • Features: Adjustable Stroke; Protective Boot (optional feature); Closed Loop Control; Holding Brake (optional feature); Multi-position; Non-rotating (optional feature); Water Resistant (Sealed)
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 3
ICR20 Series -- ICR20SBN02
from Tolomatic

Controller, drive and motor integrated into one durable actuator [See More]

  • Features: Adjustable Stroke; Bumpers / Cushions; Protective Boot; Closed Loop Control; Holding Brake (optional feature); Integral Sensor (optional feature); Multi-position; Non-rotating; Self-locking (optional feature)
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 24
Electric Linear Actuator -- GSX20-0301
from Exlar

GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear motion within the actuator. [See More]

  • Features: Adjustable Stroke; Protective Boot (optional feature); Closed Loop Control; Holding Brake; Multi-position; Non-rotating (optional feature); Water Resistant (Sealed)
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 3
IMA33 Series -- IMA33BN05 (1 Stack)
from Tolomatic

The IMA ingetrated motor rod-style electric actuator combines a servo motor with a proven electromechanical actuator design in a compact durable package. The IMA integrated actuator provides high force (up to 2000 lbs) with reliable, affordable power. Its patent-pending design allows for easy... [See More]

  • Features: Adjustable Stroke; Bumpers / Cushions; Protective Boot; Closed Loop Control; Holding Brake (optional feature); Integral Sensor (optional feature); Multi-position; Non-rotating (optional feature); Self-locking (optional feature); Water Resistant (Sealed) (optional feature)
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 3 to 18
Tritex II AC Linear Actuator -- T2M090
from Exlar

By combining the latest electronic power technology with advanced thermal management modeling technology, Exlar's has set a new benchmark for electric actuator performance versus size. The new Tritex IITM Series actuators integrate an AC powered servo drive, digital position controller, brushless... [See More]

  • Features: Adjustable Stroke; Protective Boot (optional feature); Closed Loop Control; Holding Brake (optional feature); Multi-position; Non-rotating (optional feature)
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 3 to 18
SW ServoWeld Actuator Series -- SW44
from Tolomatic

Zero maintenance, compact size, no forced cooling required, reduced cogging [See More]

  • Features: Closed Loop Control; Non-rotating
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 6