Steel Linear Actuators
from Modern Linear Incorporated
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate ease of installation and ease of maintenance, off the shelf components were used throughout... [See More]
- Material: Aluminum; Steel; Stainless Steel; Carbon Steel
- Drive Type: Belt Drive
from Compact Automation
Compact Clean-Act ™ cylinders are designed for a clean room environment. Features. Low Friction - non-filled thermoplastic polyester rod bushing. Additional rod seals with four seating points. Vacuum port is tunneled between 2 multi-lobed seals. Benefits. Eliminates the possibility of... [See More]
- Material: Steel; Stainless Steel
- Actuation Type: Pneumatic
- Device Type: Rod Type
- Mounting Type: Clevis (optional feature); Double-End (optional feature); Face (optional feature); Flange (optional feature); Nose (optional feature); Threaded (optional feature)
from Bansbach Easylift®
With the new easyE-line, you receive an in-line actuator with a very slim design. Due to the linear layout of motor, gear and spindle, a very slim design for installation is achieved. With an outer diameter of 35, 50 and 60 mm, the actuators fit into nearly every application. And this is possible... [See More]
- Material: Aluminum; Steel; Stainless Steel
- Stroke or X-Axis Travel: 1.97 to 29.53
- Device Type: Rod Type
- Rated Force: 26.98 to 495
from Imao-Fixtureworks
Body. A6N01 aluminum. Anodized. Natural. Carriage End Plates. Die-cast zinc (ZDC2). Chrome plated. Shaft. S45C steel. Black oxide finish. Trapezoidal Nut. CAC902 copper alloy. Screw. SCM435 steel. Trivalent chromate. Dustproof Sheet. SUS304H stainless steel [See More]
- Material: Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
- Features: Double Carriage
- Stroke or X-Axis Travel: 3.94 to 5.91
from PI (Physik Instrumente) L.P.
To 1" Travel. 0.05 Microns Minimum Incremental Motion. Non-Rotating Tip. Velocity to 2 mm/sec. Closed-Loop DC Motors. Optional Stepper Motors. Integrated Origin & Limit Switches. Front Mount or Clamp Mount. >5,000 Hours MTB [See More]
- Material: Aluminum; Steel; Chrome, Brass
- Stroke or X-Axis Travel: 0.3937 to 0.9843
- Actuation Type: Electrical
- Rated Speed: 0.0315 to 0.0472
from ETEL S.A.
AQUARIUS ST is the latest generation of our short stroke actuators specifically designed for “Test & Scan ” turret applications. This series offers improved force control repeatability and higher throughput, which ultimately reduces the total cost of ownership of the machine. In... [See More]
- Material: Steel; Aluminum Black Anodized
- Rated Speed: 39.37
- Actuation Type: Electrical
- Rated Force: 48.11
from Compact Automation
Compact Automation Products LLC rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional square cylinders will not. Available in standard inch Bore size(s): 1/2" Bore. Note: Rectangle... [See More]
- Material: Steel; Stainless Steel
- Actuation Type: Pneumatic
- Device Type: Rod Type
- Mounting Type: Clevis (optional feature); Double-End (optional feature); Face (optional feature); Flange (optional feature); Nose (optional feature); Threaded (optional feature)
from Bansbach Easylift®
Our small bestseller is now also available as easyE-35i with integrated controller, the intelligent inline actuator solution.The perfect addition without compromising on design and efficiency. The integration of the controller results in the following advantages: Very compact design despite... [See More]
- Material: Aluminum; Steel; Stainless Steel
- Stroke or X-Axis Travel: 1.97 to 29.53
- Device Type: Rod Type
- Rated Force: 26.98 to 495
from Imao-Fixtureworks
Body. A6N01 aluminum. Anodized. Natural. Carriage End Plates. Die-cast zinc (ZDC2). Chrome plated. Shaft. S45C steel. Black oxide finish. Trapezoidal Nut. CAC902 copper alloy. Screw. SCM435 steel Trivalent chromate. Dustproof Sheet. SUS304H stainless steel [See More]
- Material: Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
- Features: Double Carriage
- Stroke or X-Axis Travel: 3.94 to 5.91
from PI (Physik Instrumente) L.P.
High Precision at low Cost. Travel to 1". Resolution to 0.05 microns. 10 lb Pushing Force. Non-Rotating Tip. Speed to 1.5 mm/sec. Integrated Limit & Reference Switches [See More]
- Material: Aluminum; Steel; Bass
- Stroke or X-Axis Travel: 0.3937 to 0.9843
- Actuation Type: Electrical
- Rated Speed: 0.1969
from ETEL S.A.
The TUCANA ST marks the beginning of a new era for our short-stroke drives, which have been specially developed for “test & scan ” turret handlers applications. Compared to its predecessor, the ST series offers improved force control repeatability and higher throughput, which... [See More]
- Material: Steel; Aluminum Black Anodized
- Rated Speed: 39.37
- Actuation Type: Electrical
- Rated Force: 15.38
from Compact Automation
Available in standard inch Bore size(s): 3/4" to 8" Bore. Available in stocked lengths from 3/4" to 3-3/4". Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing... [See More]
- Material: Steel; Stainless Steel
- Actuation Type: Pneumatic
- Device Type: Rod Type
- Mounting Type: Clevis (optional feature); Double-End (optional feature); Face (optional feature); Flange (optional feature); Nose (optional feature); Threaded (optional feature)
from Imao-Fixtureworks
Body. A6N01 aluminum. Anodized. Natural. Carriage/End Plates. Die-cast zinc (ZDC2 ). Chrome plated. Shaft. S45C steel. Black oxide finish. Trapezoidal Nut. CAC902 copper alloy. Screw. SCM435 steel. Trivalent chromate. Dustproof Sheet. SUS304H stainless steel. Gearbox. S45C steel. [See More]
- Material: Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
- Features: Double Carriage
- Stroke or X-Axis Travel: 3.94 to 5.91
from Compact Automation
Available in standard inch Bore size(s): 3/4" to 3" Bore. Available in stocked lengths from 3/4" to 3-3/4". Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing... [See More]
- Material: Steel; Stainless Steel
- Actuation Type: Pneumatic
- Device Type: Rod Type
- Mounting Type: Clevis (optional feature); Double-End (optional feature); Face (optional feature); Flange (optional feature); Nose (optional feature); Threaded (optional feature)
from Imao-Fixtureworks
Body. A6N01 aluminum. Anodized. Natural. Carriage/End Plates. ZDC2 die-cast zinc. Chrome plated. Shaft. S45C steel. Black oxide finish. Trapezoidal Nut. CAC902 copper alloy. Screw. SCM435 steel. Trivalent chromate. Dustproof Sheet. SUS304H stainless steel. Gearbox. S45C steel. Electroless nickel... [See More]
- Material: Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
- Stroke or X-Axis Travel: 3.94 to 5.91
from Compact Automation
Compact Automation Products LLC Air CR3 Stainless Steel Series Cylinders are 100% stainless steel and designed for extremely tough and limited space applications. They are ideal for use in harsh environments found in industries such as chemical/petroleum, pharmaceutical, salt-water exposure,... [See More]
- Material: Steel; Stainless Steel
- Actuation Type: Pneumatic
- Device Type: Rod Type
- Mounting Type: Clevis (optional feature); Double-End (optional feature); Face (optional feature); Flange (optional feature); Nose (optional feature); Threaded (optional feature)
from Imao-Fixtureworks
Body. A6N01 aluminum Anodized. Natural. Carriage/End Plates. Die-cast zinc (ZDC2 ). Chrome plated. Shaft. S45C steel. Black oxide finish. Trapezoidal Nut. CAC902 copper alloy. Screw. SCM435 steel. Trivalent chromate. Dustproof Sheet. SUS304H stainless steel. Gearbox. S45C steel. [See More]
- Material: Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
- Stroke or X-Axis Travel: 3.94 to 11.81
from Compact Automation
Metric cylinders are standard cylinders available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky ®). A combination of our standard and Heavy duty. long rod bearing and... [See More]
- Material: Aluminum; Steel
- Actuation Type: Pneumatic
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.0984 to 0.9843
from Aggressive Hydraulics Inc.
100 Series Cylinders. All 100 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 2500 PSI Standard Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000... [See More]
- Material: Steel
- Actuation Type: Hydraulic
- Device Type: Rod Type
- Stroke or X-Axis Travel: 18
from Venture Mfg. Co.
Venture ’s very versatile 800 Series Acme Screw actuators combine an Acme screw with a DC motor gearbox providing a rugged and reliable ready to install linear drive system. Suitable for many industrial applications, such as; Solar Tracking, Ventilation, Commercial Satellite tracking,... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 12 to 52
from WITTENSTEIN, Inc. (formerly alpha gear drives)
This actuator offers the advantages of the standard TLS, but due to the positioning of a driving belt mechanism, the motor is mounted parallel to the cylinder, providing a length advantage where the unit must be mounted in a restricted space. This product is available only in frame size 46 (46mm),... [See More]
- Material: Aluminum; Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.9843 to 11.81
from EDrive Actuators, Inc.
The Eliminator HD ™ Heavy Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Heavy Duty Linear Actuators Functionality. The Eliminator HD ™ ball screw actuator, using your motor can provide high load, high speed,... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 12 to 48
from IMI Bimba
Electric actuators that provide precision positioning with programmable control. The Bimba Original Line Electric ® actuator is designed, built, and tested to provide the longest life, greatest durability, highest speed, and greatest thrust per dollar. They are ideal for applications requiring... [See More]
- Material: Steel; Stainless Steel
- Actuation Type: Electrical
- Device Type: Rod Type; Rodless
- Stroke or X-Axis Travel: 1 to 18
from TiMOTION Technology
TiMOTION ’s MA1 series linear actuator is the proven choice for applications requiring a durable, long life solution. Specifically designed for harsh working environments, the MA1 linear actuator is ideal for use in heavy-duty machinery, industrial equipment and off road vehicles. This linear... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.7874 to 39.37
from CEF Industries LLC
Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical protection... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.8000
from Joyce/Dayton Corp.
Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N (787 pounds) dynamic load, and 4500N (1012 pounds) static load. Each 120 VAC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 6 to 18
from U.S. Tsubaki Power Transmission, LLC
THE NEXT GENERATION OF COMPACT, HIGH-SPEED LINEAR ACTUATORS. The patented Tsubaki Zip Chain Actuator ® (ZCA) is the solution to your linear actuator application problems. The ZCA utilizes 100+ years of Tsubaki Roller Chain manufacturing expertise to create a linear actuator that “zips... [See More]
- Material: Steel
- Rated Speed: 19.69 to 39.37
- Stroke or X-Axis Travel: 11.81 to 78.74
- Rated Force: 67.44 to 450
from Tolomatic
Accommodates heavy loads, cost-effective, 100% duty cycle [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 88
from R&I Manufacturing Co.
Bidirectional Transfer Device provides a practical low-cost method for automatic work positioning. The unit is extremely compact and eliminates the need for complex, expensive work positioning mechanisms. The DURA-TRANS unit that provides the horizontal motion has been tested under actual operating... [See More]
- Material: Aluminum; Steel
- Actuation Type: Pneumatic
- Device Type: Rodless
- Stroke or X-Axis Travel: 1
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Material: Aluminum; Steel
- Actuation Type: Pneumatic
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.0 to 5
from Ultramation, Inc.
The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable linear ball bearings are... [See More]
- Material: Aluminum; Steel; Stainless Steel (optional feature)
- Actuation Type: Hydraulic
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.0 to 48
from Transmotec
Linear actuators DMA series in customized or standard configurations for heavy duty industrial applications. Standard stroke lengths between 102 mm and 610 mm. Power 240W and force 7000N. Potentiometer feedback and integrated electric noise reduction filters are available as standard. ACME lead... [See More]
- Material: Aluminum; Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 4.02 to 24.02
from Aggressive Hydraulics Inc.
200 Series Cylinders. All 200 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 2500 PSI Standard Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000... [See More]
- Material: Steel
- Actuation Type: Hydraulic
- Device Type: Rod Type
- Stroke or X-Axis Travel: 18
from Venture Mfg. Co.
For years the Venture “Maxi ” has been the staple of the Home Satellite TVRO Industry. With over 1 million produced we still provide the industry with these reliable actuators for service and new installation needs. Features: “User Friendly ” easy to install design. Rugged... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Force: 1000
from EDrive Actuators, Inc.
The Eliminator SD ™ Super Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Duty Linear Actuators Functionality. The Eliminator SD ™ ball screw actuator, using your motor can provide high load, high speed,... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 6 to 48
from CEF Industries LLC
Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical protection... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 1
from Joyce/Dayton Corp.
oyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N (787 pounds) dynamic load, and 4500N (1012 pounds) static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 6 to 18
from Tolomatic
Accommodates heavy loads, cost-effective, 100% duty cycle [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 120
from R&I Manufacturing Co.
Bidirectional Transfer Device provides a practical low-cost method for automatic work positioning. The unit is extremely compact and eliminates the need for complex, expensive work positioning mechanisms. The DURA-TRANS unit that provides the horizontal motion has been tested under actual operating... [See More]
- Material: Aluminum; Steel
- Actuation Type: Pneumatic
- Device Type: Rodless
- Stroke or X-Axis Travel: 4
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Material: Aluminum; Steel
- Actuation Type: Pneumatic
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.0 to 6
from Ultramation, Inc.
The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and... [See More]
- Material: Aluminum; Steel; Stainless Steel (optional feature)
- Actuation Type: Hydraulic
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.0 to 36
from Aggressive Hydraulics Inc.
300 Series Cylinders. All 300 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 2500 PSI Standard Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000... [See More]
- Material: Steel
- Actuation Type: Hydraulic
- Device Type: Rod Type
- Stroke or X-Axis Travel: 18
from Venture Mfg. Co.
Venture ’s extremely versatile 850 Series Ball Screw actuator combine a highly efficient long life ballscrew with a DC motor gearbox providing a high performance ready to install linear drive system. Suitable for virtually any industrial application you can imagine, such as; Solar Tracking,... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 12 to 40
from EDrive Actuators, Inc.
The Eliminator SS ™ Super Speed ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Speed Linear Actuators Functionality. The Eliminator SS ™ ball screw actuator, using your motor can provide high load, high... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 12 to 48
from CEF Industries LLC
Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical protection... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 1
from Joyce/Dayton Corp.
These Joyce electric cylinders lift and position up to 10 tons, achieve travel speeds up to 410 inches per minute, and raise loads up to 84 inches. They are well suited for industrial environments where protection of the lifting screw mechanism is critical and low maintenance is desired. Requiring... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Force: 5000
from Tolomatic
Accommodates heavy loads, cost-effective, 100% duty cycle [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 120
from AGI - American Grippers Inc.
Compact lightweight unit with built-in air cylinder. Linear ball bearings ride on precision hardened ground steel shafts. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Piston seals are U-cup type for long service life. Aluminum body and end blocks contain... [See More]
- Material: Aluminum; Steel
- Actuation Type: Pneumatic
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.0 to 4
from Ultramation, Inc.
The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and... [See More]
- Material: Aluminum; Steel; Stainless Steel (optional feature)
- Actuation Type: Hydraulic
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.0 to 36
from Aggressive Hydraulics Inc.
400 Series Cylinders. All 400 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 2500 PSI Standard Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000... [See More]
- Material: Steel
- Actuation Type: Hydraulic
- Device Type: Rod Type
- Stroke or X-Axis Travel: 18
from Venture Mfg. Co.
This is a ball screw version of the “Maxi ” for those with heavier dishes or for those who just prefer a Cadillac vs. a Chevy this unit will provide years of reliable service. Features: “User Friendly ” easy to install design. Rugged steel tube construction. 5 pitch ball... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Force: 1500
from CEF Industries LLC
Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical protection... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 1
from Tolomatic
Greater thrust capacity, stronger belt material with no stretch [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 204
from AGI - American Grippers Inc.
Compact lightweight unit with replacable air cylinder.Floating piston rod coupling eliminates cylinder binding..Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance.Optional stroke adjustment for precise, repetitive operation.Aluminum body and end blocks contain... [See More]
- Material: Aluminum; Steel
- Actuation Type: Pneumatic
- Device Type: Rod Type
- Stroke or X-Axis Travel: 1 to 6
from Aggressive Hydraulics Inc.
600 Series Cylinders. All 600 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 3000 PSI Heavy Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000 min. [See More]
- Material: Steel
- Actuation Type: Hydraulic
- Device Type: Rod Type
- Stroke or X-Axis Travel: 47
from Venture Mfg. Co.
Venture ’s slide out actuators have been the industry standard for years. Our actuators combine a highly efficient long life ball screw with a DC motor gearbox providing a cost effective reliable solution for the RV Industry. Available in three gear ratios – 18:1, 28:1 and 58:1 and a... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 24 to 44
from CEF Industries LLC
Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical protection... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 1.5
from Tolomatic
Greater thrust capacity, stronger belt material with no stretch [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 156
from AGI - American Grippers Inc.
Compact lightweight unit with replacable air cylinder. Floating piston rod coupling eliminates cylinder binding.. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Optional stroke adjustment for precise, repetitive operation. Aluminum body and end blocks... [See More]
- Material: Aluminum; Steel
- Actuation Type: Pneumatic
- Device Type: Rod Type
- Stroke or X-Axis Travel: 1 to 8
from Aggressive Hydraulics Inc.
700 Series Cylinders. All 700 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 3000 PSI Heavy Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000 min. [See More]
- Material: Steel
- Actuation Type: Hydraulic
- Device Type: Rod Type
- Stroke or X-Axis Travel: 47
from Venture Mfg. Co.
A reliable, cost effective import produced specifically for Venture utilizing our precision SSII sensor. Great for positioning smaller lightweight dishes. Features: “User Friendly ” easy to install design. Rugged steel tube construction. Acme screw, plastic nut. 500 lb. capacity. Powder... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Force: 500
from CEF Industries LLC
Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical protection... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 1.5
from Tolomatic
Greater thrust capacity, stronger belt material with no stretch [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 292
from Aggressive Hydraulics Inc.
800 Series Cylinders. All 800 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 3000 PSI Heavy Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000 min. [See More]
- Material: Steel
- Actuation Type: Hydraulic
- Device Type: Rod Type
- Stroke or X-Axis Travel: 47
from CEF Industries LLC
Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical protection... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 1.9
from Tolomatic
Moderate load carrying capabilities, economical price, adjustable carrier [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 120
from Aggressive Hydraulics Inc.
900 Series Cylinders. All 900 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 3000 PSI Heavy Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000 min. [See More]
- Material: Steel
- Actuation Type: Hydraulic
- Device Type: Rod Type
- Stroke or X-Axis Travel: 47
from CEF Industries LLC
Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical protection... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 2
from Tolomatic
Moderate load carrying capabilities, economical price, adjustable carrier [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 120
from CEF Industries LLC
Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical protection... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 3.5
from Tolomatic
Moderate load carrying capabilities, economical price, adjustable carrier [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 120
from CEF Industries LLC
Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical protection... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 3.5
from Tolomatic
High thrust applications where external guidance is required, flex mounting [See More]
- Material: Steel; Stainless Steel (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 18
from CEF Industries LLC
Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical protection... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 3.41
from Tolomatic
High thrust applications where external guidance is required, flex mounting [See More]
- Material: Steel; Stainless Steel (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 24
from CEF Industries LLC
Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical protection... [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 2.2
from Tolomatic
High thrust applications where external guidance is required, flex mounting [See More]
- Material: Steel; Stainless Steel (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 30
from Tolomatic
High thrust applications where external guidance is required, flex mounting [See More]
- Material: Steel; Stainless Steel (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 36
from Tolomatic
Accommodates the most demanding application environments [See More]
- Material: Aluminum; Steel
- Actuation Type: Pneumatic
- Device Type: Rodless
- Stroke or X-Axis Travel: 30
from Tolomatic
Cost-effective for short stoke, high thrust applications, English units [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 12
from Tolomatic
Cost-effective for short stoke, high thrust applications, English units [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 18
from Tolomatic
Cost-effective for short stoke, high thrust applications, English units [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 24
from Tolomatic
Cost-effective for short stoke, high thrust applications, English units [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 36
from Tolomatic
Cost-effective for short stoke, high thrust applications, English units [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 48
from Tolomatic
Cost-effective for short stoke, high thrust applications, English units [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 60
from Tolomatic
Rigid, low-profile design, use in space-sensitive applications, wide base [See More]
- Material: Steel
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 120