DC Brushless Linear Actuators

10 Results
12v Linear Actuator
from Venture Mfg. Co.

A 12v linear actuator consists of the following parts: •Electric Motor (12v capacity) •Stepper •Gear Reducers •Brushless Motor •Slip Clutches Venture Mfg. Co. has always been a trusted name in the industry for the manufacture of superior quality, highly durable linear... [See More]

  • Motor Type: DC Brushless; Stepper
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Drive Type: Gear Drive
Intelligent Linear Drive Linear Actuators -- ILD 02
from SKF/Global

ILD stands for "Intelligent Linear Drive" and features electronic microprocessor technology for flexible, powerful and durable automation. [See More]

  • Motor Type: DC Brushless
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 59.06
Motion Platform Development Kit -- Raven-6DoF
from Iris Dynamics Ltd.

Raven-6DoF is the world's only development kit for custom Stewart platform designers that provides a flexible, simple to use and cost effective solution with unmatched, best in class features. The Raven Motion Platform Development Kit provides unparalleled 6 Degree of Freedom performance to a wide... [See More]

  • Motor Type: DC Brushless
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 11.11
Electro-mechanical Aerospace Actuator -- 20080CHSGSP1
from CEF Industries LLC

Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical protection... [See More]

  • Motor Type: DC Brushless
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 0.8000
ORCA™Series Linear Actuator -- ORCA-15-48V
from Iris Dynamics Ltd.

ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated. ORCA Series Linear... [See More]

  • Motor Type: DC Brushless
  • Stroke or X-Axis Travel: 11.11
  • Actuation Type: Electrical
  • Rated Speed: 0.4000 to 2.1
Electro-mechanical Aerospace Actuator -- 20100CHSBSP1
from CEF Industries LLC

Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical protection... [See More]

  • Motor Type: DC Brushless
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 1
ORCA™Series Linear Actuator -- ORCA-3-12V
from Iris Dynamics Ltd.

ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated. ORCA Series Linear... [See More]

  • Motor Type: DC Brushless
  • Stroke or X-Axis Travel: 3.5
  • Actuation Type: Electrical
  • Rated Speed: 1.6 to 8.1
Electro-mechanical Aerospace Actuator -- 20100CHSBSP4
from CEF Industries LLC

Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical protection... [See More]

  • Motor Type: DC Brushless
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 1
ORCA™Series Linear Actuator -- ORCA-3-36V
from Iris Dynamics Ltd.

ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated. ORCA Series Linear... [See More]

  • Motor Type: DC Brushless
  • Stroke or X-Axis Travel: 3.5
  • Actuation Type: Electrical
  • Rated Speed: 1.1 to 5.3
Electro-mechanical Aerospace Actuator -- 20100CHSBSP5
from CEF Industries LLC

Model 20 actuators are rugged RTCA-DO 160E qualified and are typically used with strokes up to 5 inches, limit switches or hall effect sensors at end of travel, and load less than 250 lbs. We also have a variety of speeds, mounting options, electrical connecting options, electrical protection... [See More]

  • Motor Type: DC Brushless
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 1