Belt Drive Linear Actuators
from Modern Linear Incorporated
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate ease of installation and ease of maintenance, off the shelf components were used throughout... [See More]
- Drive Type: Belt Drive
- Material: Aluminum; Steel; Stainless Steel; Carbon Steel
from Isotech, Inc.
Features. Extruded aluminum actuator body with T-slots for ease of mounting. Easy to adjust belt tensioner. One piece, machined and stress proof shafted pulley. Zero backlash belt to pulley design. Corrosion resistant components. Longer travel lengths are available on special request [See More]
- Drive Type: Belt Drive
from Festo Corporation
Axis for high speeds and accelerations. Ball bearing guide for high loads and torques. With optional clamping unit, at one or both ends. Profile with optimized rigidity. 22 types in stock with short delivery times and modular products for custom variants [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 39.37
- Actuation Type: Electrical
- Rated Speed: 197
from Isotech, Inc.
Features. Extruded aluminum actuator body with T-slots for ease of mounting. Easy to adjust belt tensioner. One piece, machined and stress proof shafted pulley. Zero backlash belt to pulley design. Corrosion resistant components. Longer travel lengths are available on special request [See More]
- Drive Type: Belt Drive
from Festo Corporation
Axis for high speeds and accelerations. Ball bearing guide for high loads and torques. With optional clamping unit, at one or both ends. Profile with optimized rigidity. 22 types in stock with short delivery times and modular products for custom variants [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 47.24
- Actuation Type: Electrical
- Rated Speed: 197
from Isotech, Inc.
Features. Extruded aluminum actuator body with T-slots for ease of mounting. Easy to adjust belt tensioner. One piece, machined and stress proof shafted pulley. Zero backlash belt to pulley design. Corrosion resistant components. Longer travel lengths are available on special request [See More]
- Drive Type: Belt Drive
from Festo Corporation
Axis for high speeds and accelerations. Ball bearing guide for high loads and torques. With optional clamping unit, at one or both ends. Profile with optimized rigidity. 22 types in stock with short delivery times and modular products for custom variants [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 59.06
- Actuation Type: Electrical
- Rated Speed: 197
from Isotech, Inc.
THRUSTER-ELECTRIC BELT DRIVEN ACTUATORS [See More]
- Drive Type: Belt Drive
from Festo Corporation
Axis for high speeds and accelerations. Ball bearing guide for high loads and torques. With optional clamping unit, at one or both ends. Profile with optimized rigidity. 22 types in stock with short delivery times and modular products for custom variants [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 15.75
- Actuation Type: Electrical
- Rated Speed: 197
from Isotech, Inc.
THRUSTER-ELECTRIC BELT DRIVEN ACTUATORS [See More]
- Drive Type: Belt Drive
from Festo Corporation
Axis for high speeds and accelerations. Ball bearing guide for high loads and torques. With optional clamping unit, at one or both ends. Profile with optimized rigidity. 22 types in stock with short delivery times and modular products for custom variants [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 19.69
- Actuation Type: Electrical
- Rated Speed: 197
from Isotech, Inc.
Features. Extruded aluminum actuator body with T-slots for ease of mounting. Easy to adjust belt tensioner. One piece, machined and stress proof shafted pulley. Zero backlash belt to pulley design. Corrosion resistant components. Longer travel lengths are available on special request [See More]
- Drive Type: Belt Drive
from Festo Corporation
Axis for high speeds and accelerations. Ball bearing guide for high loads and torques. With optional clamping unit, at one or both ends. Profile with optimized rigidity. 22 types in stock with short delivery times and modular products for custom variants [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 23.62
- Actuation Type: Electrical
- Rated Speed: 197
from Isotech, Inc.
Features. Extruded aluminum actuator body with T-slots for ease of mounting. Easy to adjust belt tensioner. One piece, machined and stress proof shafted pulley. Zero backlash belt to pulley design. Corrosion resistant components. Longer travel lengths are available on special request [See More]
- Drive Type: Belt Drive
from Festo Corporation
Axis for high speeds and accelerations. Ball bearing guide for high loads and torques. With optional clamping unit, at one or both ends. Profile with optimized rigidity. 22 types in stock with short delivery times and modular products for custom variants [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 31.5
- Actuation Type: Electrical
- Rated Speed: 197
from Isotech, Inc.
Features. Extruded aluminum actuator body with T-slots for ease of mounting. Easy to adjust belt tensioner. One piece, machined and stress proof shafted pulley. Zero backlash belt to pulley design. Corrosion resistant components. Longer travel lengths are available on special request [See More]
- Drive Type: Belt Drive
from Festo Corporation
Axis for high speeds and accelerations. Ball bearing guide for high loads and torques. With optional clamping unit, at one or both ends. Profile with optimized rigidity. 22 types in stock with short delivery times and modular products for custom variants [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 39.37
- Actuation Type: Electrical
- Rated Speed: 197
from Isotech, Inc.
Features. Extruded aluminum actuator body with T-slots for ease of mounting. Easy to adjust belt tensioner. One piece, machined and stress proof shafted pulley. Zero backlash belt to pulley design. Corrosion resistant components. Longer travel lengths are available on special request [See More]
- Drive Type: Belt Drive
from Festo Corporation
Axis for high speeds and accelerations. Ball bearing guide for high loads and torques. With optional clamping unit, at one or both ends. Profile with optimized rigidity. 22 types in stock with short delivery times and modular products for custom variants [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 47.24
- Actuation Type: Electrical
- Rated Speed: 197
from Isotech, Inc.
Features. Extruded aluminum actuator body with T-slots for ease of mounting. Easy to adjust belt tensioner. One piece, machined and stress proof shafted pulley. Zero backlash belt to pulley design. Corrosion resistant components. Longer travel lengths are available on special request [See More]
- Drive Type: Belt Drive
from Festo Corporation
Axis for high speeds and accelerations. Ball bearing guide for high loads and torques. With optional clamping unit, at one or both ends. Profile with optimized rigidity. 22 types in stock with short delivery times and modular products for custom variants [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 11.81
- Actuation Type: Electrical
- Rated Speed: 197
from Isotech, Inc.
Features. Extruded aluminum actuator body with T-slots for ease of mounting. Easy to adjust belt tensioner. One piece, machined and stress proof shafted pulley. Zero backlash belt to pulley design. Corrosion resistant components. Longer travel lengths are available on special request [See More]
- Drive Type: Belt Drive
from Festo Corporation
Axis for high speeds and accelerations. Ball bearing guide for high loads and torques. With optional clamping unit, at one or both ends. Profile with optimized rigidity. 22 types in stock with short delivery times and modular products for custom variants [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 15.75
- Actuation Type: Electrical
- Rated Speed: 197
from Isotech, Inc.
Features. Extruded aluminum actuator body with T-slots for ease of mounting. Easy to adjust belt tensioner. One piece, machined and stress proof shafted pulley. Zero backlash belt to pulley design. Corrosion resistant components. Longer travel lengths are available on special request [See More]
- Drive Type: Belt Drive
from Festo Corporation
Axis for high speeds and accelerations. Ball bearing guide for high loads and torques. With optional clamping unit, at one or both ends. Profile with optimized rigidity. 22 types in stock with short delivery times and modular products for custom variants [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 19.69
- Actuation Type: Electrical
- Rated Speed: 197
from Isotech, Inc.
Features. Extruded aluminum actuator body with T-slots for ease of mounting. Easy to adjust belt tensioner. One piece, machined and stress proof shafted pulley. Zero backlash belt to pulley design. Corrosion resistant components. Longer travel lengths are available on special request [See More]
- Drive Type: Belt Drive
from Festo Corporation
Axis for high speeds and accelerations. Ball bearing guide for high loads and torques. With optional clamping unit, at one or both ends. Profile with optimized rigidity. 22 types in stock with short delivery times and modular products for custom variants [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 23.62
- Actuation Type: Electrical
- Rated Speed: 197
from Isotech, Inc.
Features. Extruded aluminum actuator body with T-slots for ease of mounting. Easy to adjust belt tensioner. One piece, machined and stress proof shafted pulley. Zero backlash belt to pulley design. Corrosion resistant components. Longer travel lengths are available on special request [See More]
- Drive Type: Belt Drive
from Festo Corporation
Axis for high speeds and accelerations. Ball bearing guide for high loads and torques. With optional clamping unit, at one or both ends. Profile with optimized rigidity. 22 types in stock with short delivery times and modular products for custom variants [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 31.5
- Actuation Type: Electrical
- Rated Speed: 197
from Isotech, Inc.
Features. Extruded aluminum actuator body with T-slots for ease of mounting. Easy to adjust belt tensioner. One piece, machined and stress proof shafted pulley. Zero backlash belt to pulley design. Corrosion resistant components. Longer travel lengths are available on special request [See More]
- Drive Type: Belt Drive
from Festo Corporation
Axis for high speeds and accelerations. Ball bearing guide for high loads and torques. With optional clamping unit, at one or both ends. Profile with optimized rigidity. 22 types in stock with short delivery times and modular products for custom variants [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 39.37
- Actuation Type: Electrical
- Rated Speed: 197
from Isotech, Inc.
Features. Extruded aluminum actuator body with T-slots for ease of mounting. Easy to adjust belt tensioner. One piece, machined and stress proof shafted pulley. Zero backlash belt to pulley design. Corrosion resistant components. Longer travel lengths are available on special request [See More]
- Drive Type: Belt Drive
from Festo Corporation
Axis for high speeds and accelerations. Ball bearing guide for high loads and torques. With optional clamping unit, at one or both ends. Profile with optimized rigidity. 22 types in stock with short delivery times and modular products for custom variants [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 47.24
- Actuation Type: Electrical
- Rated Speed: 197
from Isotech, Inc.
Features. Extruded aluminum actuator body with T-slots for ease of mounting. Easy to adjust belt tensioner. One piece, machined and stress proof shafted pulley. Zero backlash belt to pulley design. Corrosion resistant components. Longer travel lengths are available on special request [See More]
- Drive Type: Belt Drive
from Festo Corporation
Axis for high speeds and accelerations. Ball bearing guide for high loads and torques. With optional clamping unit, at one or both ends. Profile with optimized rigidity. 22 types in stock with short delivery times and modular products for custom variants [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 15.75
- Actuation Type: Electrical
- Rated Speed: 197
from Isotech, Inc.
THRUSTER-ELECTRIC BELT DRIVEN ACTUATORS [See More]
- Drive Type: Belt Drive
from Festo Corporation
Axis for high speeds and accelerations. Ball bearing guide for high loads and torques. With optional clamping unit, at one or both ends. Profile with optimized rigidity. 22 types in stock with short delivery times and modular products for custom variants [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 19.69
- Actuation Type: Electrical
- Rated Speed: 197
from Festo Corporation
Axis for high speeds and accelerations. Ball bearing guide for high loads and torques. With optional clamping unit, at one or both ends. Profile with optimized rigidity. 22 types in stock with short delivery times and modular products for custom variants [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 23.62
- Actuation Type: Electrical
- Rated Speed: 197
from Lee Controls, LLC
Features. Sealed Type. High Clean Class. Compact Shape. High Rigidity. Standardization. Variey Speed [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 78.74
from Raco International, LP
The RACO LM Linear module is the building block for both single axis or multiple axis systems. The carriage travels on adjustable roller bearings surrounded by a shock absorbing elastomer tire, driven by a steel cord reinforced timing belt with zero backlash . The RACO LM drives are designed for... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 238
from Parker Hannifin / Automation / Pneumatic - Europe
Electric Linear Belt Drive for point-to-point applications. Advantages: - Precise path and position control. - High speed operation. - Easy installation. - Low maintenance. - Ideal for precise point-to-point and reciprocating applications. Features: - Integrated drive and guidance system. - Long... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0394 to 11.81
from Nook Industries, Inc.
This unit consists of a rectangular aluminium profile with hardened steel screws mounted on top of the profile. The carriage,. which has internal roller bearings that can be adjusted free of play, moves along the unit. The linear-motor ALLM unit is based. on the principle of a linear, synchronous AC... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 315
from igus® inc.
Toothed belt actuator + UR adapter kit +gearbox and motor controller + cable carriers. Upon request with UR cap integration. Users can now easily add a 7th axis to their existing articulated arm robots. The new adapter kits for ZLW toothed belt axes extend the workspace or the radius of action of... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 118 to 236
from Automation Ware
AutomationWare Belt Axes is a series of linear motion systems designed for use in industrial automation applications. These systems consist of a motor, belt drive, and linear bearing system that enable precise and accurate motion control in manufacturing environments. The belt axes are often used in... [See More]
- Drive Type: Belt Drive
from Kollmorgen Corporation
The R2A Series offers a carriage bearing design that produces lower bearing friction, smoother operation and zero running clearance. A flexible seal prevents environmental contamination and ensures long life to provide an effective, industrial-grade solution. Belt-drive models offer the most rapid... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw; Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 72
from Hunt Valve Actuator Division
Wide profile for cantilevered systems centralized lubrication point [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 217
- Device Type: Rodless
- Rated Speed: 256
from Yamaha Motor- Robot Division
An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric actuator utilizes highly rigid ball screw and... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 5.91 to 100
from Güdel, Inc.
Linear axis with belt drive. Modular linear axis MLB with belt drives are specially suited for general handling applications for packaging and logistics, as well as for the food and medical industry. The MLB is characterized by its highly dynamic and low-noise linear guidance system, which is built... [See More]
- Drive Type: Belt Drive
from Hymark/Kentucky Gauge
Compact module size 110 with 2 carriages moving in opposite directions,. circulating toothed belt drive and double linear guide: Max. speed:v = 5 m/s. Max. acceleration:a = 40 m/s ². Max. guide load:FZ = 3000 N. Max. feed force:FX = 900 N. Aluminum profile 110 x 50 mm with 2 screwed-on linear... [See More]
- Drive Type: Belt Drive
- Rated Force: 202
- Rated Speed: 197
from Myostat Motion Control, Inc.
From Small to Big. Myostat offers a full range of linear systems. From microscope actuators with 5mm of stroke to belt drive systems capable of 5m of stroke. Myostat has a full range of actuators sure to suit your application, including Lead Screw, Ball Screw, Rack and Pinion and Belt Driven... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 16.5 to 85.39
from Moog Animatics
The Harmonic Linear Drive ™ is an innovative approach to linear motion. The unique characteristic of the technology eliminates the need for gear heads and brakes in many instances, due to the inherent gear reduction and minimal backlash. This all equates to a 30-35% savings on system costs. [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 3.94 to 126
from Parker Hannifin / Automation / Electromechanical Division - Europe
Up to 20 m for timing belt drive. High speeds in practical applications of up to 5 m/s. High load-bearing capacity up to 1000 kg. Nominal drive torque up to 108 Nm. Nominal thrust force up to 2700 N. Repeatability up to ± 0.05 mm. High degree of mechanical efficiency. Independent multiple... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 248
from Tolomatic
Greater thrust capacity, stronger belt material with no stretch [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 204
from Raco International, LP
The RACO LT2060 Linear Drive is designed for heavy loads at moderate speeds. The carriage is supported by moving on slides. This actuator is Belt, ACME or Ball Screw driven and can accommodate heavy duty applications that are closely related to the capabilities of the RACO MA Rod Type Electric... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw; Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 196
from Parker Hannifin / Automation / Pneumatic - Europe
Electric linear actuator for heavy duty applications. Advantages: - Accurate path and position control. - High force output. - High speed operation. - High load capacity. - Easy installation. - Low maintenance. - Ideal for multi-axis applications. Features: - Integrated roller guide or integrated... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0394 to 227
from Nook Industries, Inc.
This linear unit consists of a rectangular aluminium profile with integrated, hardened steel guide rods. The carriage which has. roller bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Each standard pulley includes. a jaw coupling on one side and is... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 157
from igus® inc.
For loads up to 2.5 [kg]. For precision requirements up to approx. 0,2 [mm]. At speeds up to max. 0.5 [m/s]. XY Actuator (Single Rail) | Workspace 2500 x 750 mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries... [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 98.43
- Actuation Type: Electrical
- Rated Speed: 19.69
from Kollmorgen Corporation
R3 Series rodless actuators provide a robust design with an internal linear motion guide rail and built-in flexible seal to ensure reliable operation in industrial environments. Equipped for high loads or high acceleration with maximum duty cycle, the R3 Series is available with either belt drive... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw; Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 108
from Hymark/Kentucky Gauge
Mechanical linear unit size 100 with upright Omega toothed belt drive and double linear guide: Max. speed: v = 5 m/s. Max. acceleration: a = 60 m/s ². Max. guide load: FZ = 4000 N. Max. feed force: FX = 2200 N. Aluminum profile 100 x 65 mm with screwed-on double linear guide size 15. and 4... [See More]
- Drive Type: Belt Drive
- Rated Speed: 197
- Stroke or X-Axis Travel: 9.45
- Rated Force: 495
from Parker Hannifin / Automation / Electromechanical Division - Europe
Up to 50 m for rack-and-piniondrive (HPLA180). Up to 20 m for timing belt drive. High speeds in practical applications of up to 5 m/s. High load-bearing capacity up to 1600 kg. Nominal drive torque up to 244 Nm. Nominal thrust force up to 5500 N. Repeatability up to ± 0.05 mm. High degree of... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 220
from Tolomatic
Greater thrust capacity, stronger belt material with no stretch [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 156
from Parker Hannifin / Automation / Pneumatic - Europe
Electric Linear Actuator for synchronized Bi-Parting applications. Advantages: Precise synchronized bi-parting movements. Precise path and position control. High speed operation. Easy installation. Low maintenance. Ideal for centering and door operating applications. Features: Integrated drive and... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Motor Type: No Motor (optional feature); AC Servo (optional feature); Stepper (optional feature)
from Nook Industries, Inc.
Internal roller bearing guided, belt driven linear actuator with driven single carriage. [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 157
from igus® inc.
For loads up to 2.5 [kg]. For precision requirements up to approx. 0,2 [mm]. At speeds up to max. 0.5 [m/s]. XY Actuator (Single Rail). igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin... [See More]
- Drive Type: Belt Drive; Rack & Pinion
- Stroke or X-Axis Travel: 19.69
- Actuation Type: Electrical
- Rated Speed: 19.69
from Kollmorgen Corporation
The R4 Series is our most powerful rodless actuators system, built for the heaviest loads, high acceleration and maximum duty cycle. The robust design incorporates an internal linear motion guide rail with a built-in flexible seal to ensure reliable operation in industrial environments. Belt-drive... [See More]
- Drive Type: Ball Screw; Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 108
from Hymark/Kentucky Gauge
Mechanical linear unit size 100 with circulating toothed belt drive and double linear guide: Max. speed: v = 5 m/s. Max. acceleration: a = 60 m/s ². Max. acceleration: a = 60 m/s ². Max. feed force: FX = 1500 N. Aluminum profile 100 x 65 mm with screwed-on double linear guide size 15. and... [See More]
- Drive Type: Belt Drive
- Rated Speed: 197
- Stroke or X-Axis Travel: 6.3
- Rated Force: 337
from Parker Hannifin / Automation / Electromechanical Division - Europe
Can be combined with HLE and HPLA linear actuators in a modular system. Resistant aluminium telescope profile. Backlash-free guidance by means of adjustable, plastic rollers mounted on roller bearings. Maintenance-free, low-noise rollers. Non-wearing and non-slip toothed belt drive. Simple,... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 118
from Tolomatic
Greater thrust capacity, stronger belt material with no stretch [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 292
from Parker Hannifin / Automation / Pneumatic - Europe
Vertical Linear Drive with Toothed Belt and Integrated Recirculating Ball Bearing Guide. Advantages: Fixed drive head for low moving mass. Integrated recirculating ball bearing guide for high torque loads. Magnetic switch set for contactless position sensing. Easy to install. Low maintenance. [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0394 to 39.37
from Nook Industries, Inc.
Cleanroom external belt driven actuator with single carriage. [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 157
from igus® inc.
For loads up to 5 [kg]. For precision requirements up to approx. 0,3 [mm]. At speeds up to max. 1 [m/s]. XY Actuator (Single Rail) | Workspace 800 x 500 mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include... [See More]
- Drive Type: Belt Drive; Direct Drive
- Stroke or X-Axis Travel: 31.5
- Actuation Type: Electrical
- Rated Speed: 19.69
from Hymark/Kentucky Gauge
Mechanical linear unit size 100 with circulating toothed belt drive and HSB roller guide: Max. speed: v = 8 m/s. Max. acceleration: a = 40 m/s ². Max. guide load: FZ = 2500 N. Max. feed force: FX = 2800 N. Aluminum profile 100 x 80 mm with 6 slots for stainless guide band. 12 x HSB LR 28... [See More]
- Drive Type: Belt Drive
- Rated Speed: 315
- Stroke or X-Axis Travel: 7.87
- Rated Force: 629
from Parker Hannifin / Automation / Electromechanical Division - Europe
Can be combined with HLE and HPLA linear actuators in a modular system. resistant aluminium telescope profile. Backlash-free guidance by means of adjustable, plastic rollers mounted on roller bearings. Maintenance-free, low-noise rollers. Non-wearing and non-slip toothed belt drive. Simple,... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 59.06
from Tolomatic
Accommodates heavy loads, cost-effective,dual 180 ° wrap around carrier [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 204
from Parker Hannifin / Automation / Pneumatic - Europe
For synchronized bi-parting movements. Accurate bi-parting movement through toothed belt synchronization. Optimum slow speed performance Increased action force. Anodized aluminium guide rail with prism-form slideway arrangement. Adjustable polymer slide units. Combined sealing system with polymer... [See More]
- Drive Type: Belt Drive
- Actuation Type: Pneumatic
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0394 to 19.69
from Nook Industries, Inc.
Dual axis system consisting of 2 Y-axes and 1 X-axis, driven by one rotating belt. The belt runs around different deflection pulleys which are positioned by two motors. The coordinate is diagonal to deflection points of Y-axes. Small masses can be moved at high acceleration. [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 78.74
from igus® inc.
Workspace 500 x 150mm. Payload up to 3kg. Speed: up to 1m/s. Repeatability ±0.5mm. XY Actuator | Workspace 500 x 150mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear... [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 19.69
- Actuation Type: Electrical
- Rated Speed: 39.37
from Hymark/Kentucky Gauge
Mechanical linear unit size 100 with circulating toothed belt drive and linear guide rail: Max. speed: v = 5 m/s. Max. acceleration: a = 40 m/s ². Max. guide load: FZ = 3000 N. Max. feed force: FX = 2800 N. Aluminum profile 100 x 80 mm with screwed-on linear guide rail size 20. and 2 standard... [See More]
- Drive Type: Belt Drive
- Rated Speed: 197
- Stroke or X-Axis Travel: 7.87
- Rated Force: 629
from Parker Hannifin / Automation / Electromechanical Division - Europe
LCB: Compact and robust linear actuator. External sliding guidance system and integrated timing belt drive. Low-cost alternative to conventional timing belt driven linear actuators demanding robustness combined with simple construction. Low purchase and installation costs. Low operating costs. The... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 78.74
from Tolomatic
Caged Ball ® bearings, profiled rail, high rigidity, polyurethane belt [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 200
from Nook Industries, Inc.
This unit consists of an aluminium square profile with hardened steel guide rods. The carriage has internal linear. ball bearings that can be adjusted free of play and is driven along the guide rods by a timing belt. The rotating timing belt pulleys. have maintenance-free ball bearings. One rotation... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 157
from igus® inc.
Payload: 5kg. Accuracy: +-0.5mm. Speed: up to 1 m/s. Other sizes in standard upon request. XY Actuator | Workspace 800 x 500mm. igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin linear... [See More]
- Drive Type: Belt Drive
- Stroke or X-Axis Travel: 31.5
- Actuation Type: Electrical
- Rated Speed: 39.37
from Hymark/Kentucky Gauge
Mechanical linear unit size 110 with upright Omega toothed belt drive and HSB roller guide: Max. speed: v = 8 m/s. Max. acceleration: a = 60 m/s ². Max. guide load: FZ = 5000 N. Max. feed force: FX = 2000 N. Aluminum profile 110 x 110 mm with 6 slots for stainless guide band. 12 x HSB LR 28... [See More]
- Drive Type: Belt Drive
- Rated Speed: 315
- Stroke or X-Axis Travel: 11.81
- Rated Force: 450
from Tolomatic
Low carrier height, cost effective, open belt design, durable belt material [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 200
from Nook Industries, Inc.
Function: Same as ELSZ, but with an additional rotary shaft, fitted within the aluminium extrusion. One end can be driven by a motor or. rotatary actuator and the other shaft end is provided with a keyway and an axial tapped hole for fitting grippers, rotary bearings,. spec and type, or other... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 157
from Hymark/Kentucky Gauge
Mechanical linear unit size 110 with upright Omega toothed belt drive and linear guide rail: Max. speed: v = 5 m/s. Max. acceleration: a = 60 m/s ². Max. guide load: FZ = 8000 N. Max. feed force: FX = 2000 N. Aluminum profile 110 x 110 mm with screwed-on linear guide rail size 25. and 2... [See More]
- Drive Type: Belt Drive
- Rated Speed: 315
- Stroke or X-Axis Travel: 11.81
- Rated Force: 450
from Tolomatic
Straightness and flatness within .0002" per inch, excellent repeatability [See More]
- Drive Type: Belt Drive; Gear Drive (optional feature)
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 95.98
from Nook Industries, Inc.
This unit consists of an aluminium extrusion with hardened steel guide rods. The carriage has internal linear ball. bearings that can be adjusted free of play is driven along the guide rods by a static timing belt. The pulley has mainenance-free. ball bearings. Belt tension can be adjusted by a... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 157
from Hymark/Kentucky Gauge
Mechanical linear unit size 140 with upright Omega toothed belt drive and HSB roller guide: Max. speed: v = 8 m/s. Max. acceleration: a = 60 m/s ². Max. guide load: FZ = 5000 N. Max. feed force: FX = 2500 N. Aluminum profile 140 x 85 mm with 6 slots for stainless guide band. 12 x HSB LR 35... [See More]
- Drive Type: Belt Drive
- Rated Speed: 315
- Stroke or X-Axis Travel: 9.45
- Rated Force: 562
from Tolomatic
Straightness and flatness within .0002" per inch, excellent repeatability [See More]
- Drive Type: Belt Drive; Gear Drive (optional feature)
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 95.98
from Nook Industries, Inc.
This unit consists of an aluminium extrusion body with integral, hardened steel guide rods. The carriage which has internal. linear ball bearings, that can be adjusted free of play and is driven along the guide rods by a timing belt. The pulleys have. maintenance-free ball bearings. Belt tension can... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 78.74
from Hymark/Kentucky Gauge
Mechanical linear unit size 140 with circulating toothed belt drive and HSB roller guide: Max. speed: v = 8 m/s. Max. acceleration: a = 60 m/s ². Max. guide load: FZ = 5000 N. Max. feed force: FX = 4000 N. Aluminum profile 140 x 85 mm with 6 slots for stainless guide band. 12 x HSB LR 35... [See More]
- Drive Type: Belt Drive
- Rated Speed: 315
- Stroke or X-Axis Travel: 8.66
- Rated Force: 899
from Tolomatic
Straightness and flatness within .0002" per inch, excellent repeatability [See More]
- Drive Type: Belt Drive; Gear Drive (optional feature)
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 95.98
from Nook Industries, Inc.
External roller bearing guided, single external belt driven actuator with two carriages moving asynchronously. [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 394
from Hymark/Kentucky Gauge
Mechanical linear unit size 40 with circulating toothed belt drive and sliding guide: Max. speed: v = 1 m/s. Max. acceleration: a = 20 m/s ². Max. guide load: FZ = 150 N. Max. feed force: FX = 500 N. Aluminum profile 40 x 40 mm. Toothed belt 16AT5-E, synchronous pulley with 20 teeth = 100... [See More]
- Drive Type: Belt Drive
- Rated Speed: 39.37
- Stroke or X-Axis Travel: 3.94
- Rated Force: 112
from Tolomatic
Straightness and flatness within .0002" per inch, excellent repeatability [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 95.98
from Nook Industries, Inc.
External roller bearing guided, dual external belt driven actuator with two carriages driven independently. [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 197
from Hymark/Kentucky Gauge
Portal linear drive size 120 as vertical drive with upright omega toothed belt drive, powered carriage and dual ball guiding rail: Max. speed: v = 5 m/s. Max. acceleration: a = 60 m/s ². Max. guide load: FZ = 8000 N. Max. feed force: FX = 3200 N. Aluminum profile 120 x 100 mm with 2 screwed-on... [See More]
- Drive Type: Belt Drive
- Rated Speed: 197
- Stroke or X-Axis Travel: 9.45
- Rated Force: 719
from Nook Industries, Inc.
This unit consists of a rectangular aluminium profile with 2 integrated roller guides. The carriage is moved by a belt drive. Each standard pulley has got one jaw coupling on one side. Belt tension can be readjustetd by a simple screw. adjustment device in the carriage. This device can also be used... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 157
from Hymark/Kentucky Gauge
Portal linear drive size 120 with circulating toothed belt drive and ball guiding rail: Max. speed: v = 5 m/s. Max. acceleration: a = 60 m/s ². Max. guide load: FZ = 8000 N. Max. feed force: FX = 2800 N. Aluminum profile 120 x 100 mm with 2 screwed-on ball guiding rails size 20. and 4 standard... [See More]
- Drive Type: Belt Drive
- Rated Speed: 197
- Stroke or X-Axis Travel: 7.87
- Rated Force: 629
from Nook Industries, Inc.
This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal. linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Pulley has maintenancefree. ball bearings. Belt tension can be... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 118
from Hymark/Kentucky Gauge
Portal linear drive size 120 with 2 circulating toothed belt drives, 2 independently travelling carriages and ball guiding rail: Max. speed: v = 5 m/s. Max. acceleration: a = 60 m/s ². Max. guide load: FZ = 8000 N. Max. feed force: FX = 1800 N. Aluminum profile 120 x 100 mm with 2 screwed-on... [See More]
- Drive Type: Belt Drive
- Rated Speed: 197
- Stroke or X-Axis Travel: 7.87
- Rated Force: 405
from Nook Industries, Inc.
This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal. linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Synchronous pulley maintenancefree. ball bearings. Belt... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 118
from Hymark/Kentucky Gauge
Portal linear drive size 120 as vertical drive with upright omega toothed belt drive,. powered carriage and external HSB roller guide: Max. speed: v = 8 m/s. Max. acceleration: a = 60 m/s ². Max. guide load: FZ = 3000 N. Max. feed force: FX = 3200 N. Aluminum profile 120 x 100 mm with 6 slots... [See More]
- Drive Type: Belt Drive
- Rated Speed: 315
- Stroke or X-Axis Travel: 9.45
- Rated Force: 719
from Nook Industries, Inc.
This unit consists of a rectangular aluminium hollow section with internal guide rods and an outside profile rail guide. The rail. guide carriage and the roller guided carriage are running in opposite directions. The pulleys include maintenance-free ball bearings. The belt is tensioned by a... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 157
from Hymark/Kentucky Gauge
Portal linear drive size 120 with upright omega toothed belt drive,. powered carriage and external HSB roller guide: Max. speed: v = 8 m/s. Max. acceleration: a = 60 m/s ². Max. guide load: FZ = 3000 N. Max. feed force: FX = 3200 N. Aluminum profile 120 x 100 mm with 6 slots for stainless guide... [See More]
- Drive Type: Belt Drive
- Rated Speed: 315
- Stroke or X-Axis Travel: 9.45
- Rated Force: 719
from Nook Industries, Inc.
This unit consists of an aluminium extrusion body with integrated, hardened steel guide rods. Two carriages, which have. internal linear ball bearings that can be adjusted free of play, are driven along the guide rods in opposite directions by. two belts. The pulleys include maintenance-free ball... [See More]
- Drive Type: Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 157
from Hymark/Kentucky Gauge
Portal linear drive size 120 with circulating toothed belt drive and external HSB roller guide: Max. speed: v = 8 m/s. Max. acceleration: a = 60 m/s ². Max. guide load: FZ = 3000 N. Max. feed force: FX = 2800 N. Aluminum profile 120 x 100 mm with 6 slots for stainless guide band. 16 x HSB LR 28... [See More]
- Drive Type: Belt Drive
- Rated Speed: 315
- Stroke or X-Axis Travel: 7.87
- Rated Force: 629
from Hymark/Kentucky Gauge
Portal linear drive size 120 with 2 circulating toothed belt drives, 2 independently travelling carriages and external HSB roller guide: Max. speed: v = 8 m/s. Max. acceleration: a = 60 m/s ². Max. guide load: FZ = 3000 N. Max. feed force: FX = 1800 N. Aluminum profile 120 x 100 mm with 6 slots... [See More]
- Drive Type: Belt Drive
- Rated Speed: 315
- Stroke or X-Axis Travel: 7.87
- Rated Force: 405
from Hymark/Kentucky Gauge
Compact module size 240 in heavy-duty version with circulating toothed belt drive and double linear guide rail: Max. speed:v = 5 m/s. Max. acceleration:a = 60 m/s ². Max. guide load:FZ = 12000 N. Max. feed force:FX = 3800 N. Aluminum profile 240 x 85,5 mm with 2 screwed-on linear guides rails... [See More]
- Drive Type: Belt Drive
- Rated Speed: 197
- Stroke or X-Axis Travel: 7.09
- Rated Force: 854
from Hymark/Kentucky Gauge
Compact module size 145 with 2 carriages moving in opposite directions,. circulating toothed belt drive and double linear guide: Max. speed: v = 5 m/s. Max. acceleration: a = 40 m/s ². Max. guide load: FZ = 5000 N. Max. feed force: FX = 1500 N. Aluminum profile 145 x 64 mm with 2 screwed-on... [See More]
- Drive Type: Belt Drive
- Rated Force: 337
- Rated Speed: 197