Rack & Pinion Linear Actuators

6 Results
Air/Oil Tandem Multi-Motion Actuator -- 2000-8000
from PHD, Inc.

Air/Oil Tandem Multi-Motion Actuators provide the control of hydraulics with the simplicity of pneumatics. One end of the rotary section is a closed loop hydraulic control member, while the other provides pneumatic power to the racks. Air/oil tandem is available on the rotary section only. (Torque... [See More]

  • Drive Type: Rack & Pinion; Heavy-duty Spline Bar
  • Material: Aluminum
  • Actuation Type: Hydraulic; Pneumatic
  • Mounting Type: Flange (optional feature); Foot; Threaded; Rod
XY Actuator (Single Rail), Workspace 500 x 100 mm -- DLE-LG-0001
from igus® inc.

For loads up to 2.5 [kg]. For precision requirements up to approx. 0,2 [mm]. At speeds up to max. 0.5 [m/s]. XY Actuator (Single Rail). igus offers cartesian robots as XY Actuator (Single Rail), XY Gantries and XYZ Gantry robots for the most varied tasks. igus gantries include pre-configured drylin... [See More]

  • Drive Type: Belt Drive; Rack & Pinion
  • Stroke or X-Axis Travel: 19.69
  • Actuation Type: Electrical
  • Rated Speed: 19.69
HSB-gamma® Portal Linear Drive with Rack-and-pinion Drive -- 120-AZSH
from Hymark/Kentucky Gauge

Portal linear drive size 120 as vertical drive with rack-and-pinion drive,. powered carriage and dual ball guiding rail: Max. speed: v = 5 m/s. Max. acceleration: a = 20 m/s ². Max. guide load: FZ = 8000 N. Max. feed force: FX = 2200 N. Aluminum profile 120 x 100 mm with 2 screwed-on ball... [See More]

  • Drive Type: Rack & Pinion
  • Rated Speed: 197
  • Stroke or X-Axis Travel: 7.87
  • Rated Force: 495
Multi-Position Hydraulic & Pneumatic Multi-Motion Actuator -- 2000-8000
from PHD, Inc.

Multi-Position Multi-Motion Actuators can yield three, four, or five rotary positions. Each rotary position is located by means of positive internal stops. (Torque values equal those of a single rack unit.): Advantages: Offered 3, 4, or 5 rotary positions, pneumatically or hydraulically powered,... [See More]

  • Drive Type: Rack & Pinion; Heavy-duty Spline Bar
  • Material: Aluminum
  • Actuation Type: Hydraulic (optional feature); Pneumatic (optional feature)
  • Mounting Type: Flange (optional feature); Foot; Threaded; Rod
HSB-gamma® Portal Linear Drive with Rack-and-pinion Drive -- 120-AZSS
from Hymark/Kentucky Gauge

Portal linear drive size 120 with rack-and-pinion drive, powered carriage and dual ball guiding rail: Max. speed: v = 5 m/s. Max. acceleration: a = 20 m/s ². Max. guide load: FZ = 8000 N. Max. feed force: FX = 2200 N. Aluminum profile 120 x 100 mm with 2 screwed-on ball guiding rails size 20. [See More]

  • Drive Type: Rack & Pinion
  • Rated Speed: 197
  • Stroke or X-Axis Travel: 7.87
  • Rated Force: 49.46 to 495
Pneumatic & Hydraulic Multi-Motion Actuator -- 1000-8000
from PHD, Inc.

PHD Multi-Motion Actuators (Series 1000-8000) provide both linear and rotary motion from the same output shaft, but these larger units have linear thrust up to 10,603 lb [46,223 N] and rotational torques to 4,100 in-lb [463 Nm]. Advantages: Pneumatically or hydraulically powered, four bore sizes... [See More]

  • Drive Type: Rack & Pinion; Heavy-duty Spline Bar
  • Stroke or X-Axis Travel: 1 to 12
  • Actuation Type: Hydraulic (optional feature); Pneumatic (optional feature)
  • Material: Aluminum