Threaded Linear Actuators

44 Results
GRC Guide Rod Cylinders
from Compact Automation

Turn-Act guided cylinders combine high strength, lightweight extruded bodies and the rigid support of composite or roller ball bearings with enersorb piston to provide an unparalleled guided cylinder product. Features: 4 Base Models. ½, 3/4, 1 ¼ and 2 ½ inch Bores. Lift forces... [See More]

  • Mounting Type: Flange (optional feature); Threaded
  • Actuation Type: Pneumatic
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 2 to 8
Guided Air Cylinders -- GC 3000
from Compact Automation

GC3000 features two long guide bushings in the head end. The guide rods do not extend beyond the back of the cylinder body, thus providing a short overall length and low unit weight. [See More]

  • Mounting Type: Flange (optional feature); Threaded; Multi-Mount Bracket
  • Actuation Type: Pneumatic
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 0.3937 to 5.91
Guided Cylinders -- GC 2000
from Compact Automation

Features: Compact envelope. Two external guide rods. Oil impregnated guide bushings. Two mounting surfaces and a large tooling plate. [See More]

  • Mounting Type: Flange (optional feature); Threaded; Multi-Mount Bracket
  • Actuation Type: Pneumatic
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 0.1250 to 3
Multi-Act Integrated Motion Actuator -- MAO Miniature Series
from Compact Automation

Multi-Act ’s integrated multi position devices include multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single... [See More]

  • Mounting Type: Threaded
  • Actuation Type: Pneumatic
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 1 to 4
Airpot® Actuator -- 2KS160P
from Airpot Corporation

Hose fitting not included, joint swivel angle of plus or minus 15 degrees [See More]

  • Mounting Type: Double-End; Nose; Rear; Threaded; Nut and Bracket
  • Actuation Type: Pneumatic
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 0.5000 to 6
BC3 Rodless Band Cylinders -- BC3D15
from Tolomatic

Handles high off-center loads, smooth motion, lowest breakaway pressure [See More]

  • Mounting Type: Float (optional feature); Foot; Threaded; Tube Supports
  • Actuation Type: Pneumatic
  • Device Type: Rodless
  • Stroke or X-Axis Travel: 205
Four Shaft Thruster (Hydraulic) -- Model 44AE
from Ultramation, Inc.

The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable linear ball bearings are... [See More]

  • Mounting Type: Foot (optional feature); Threaded; Mounting Plate
  • Actuation Type: Hydraulic
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 0.0 to 48
Linear Actuator -- MAB-D28
from Citizen Chiba Precision Co., Ltd.

Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized and high resolution optical... [See More]

  • Mounting Type: Threaded
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 0.3937 to 1.18
Belt Driven Linear Actuator -- ALLZ 203
from Nook Industries, Inc.

This unit consists of a rectangular aluminium profile with hardened steel screws mounted on top of the profile. The carriage,. which has internal roller bearings that can be adjusted free of play, moves along the unit. The linear-motor ALLM unit is based. on the principle of a linear, synchronous AC... [See More]

  • Mounting Type: Threaded; T-Slots
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Rated Speed: 315
Bi-Directional Transfer -- NB-10
from R&I Manufacturing Co.

Bidirectional Transfer Device provides a practical low-cost method for automatic work positioning. The unit is extremely compact and eliminates the need for complex, expensive work positioning mechanisms. The DURA-TRANS unit that provides the horizontal motion has been tested under actual operating... [See More]

  • Mounting Type: Double-End; Face; Threaded
  • Actuation Type: Pneumatic
  • Device Type: Rodless
  • Stroke or X-Axis Travel: 1
Air/Oil Tandem Multi-Motion Actuator -- 2000-8000
from PHD, Inc.

Air/Oil Tandem Multi-Motion Actuators provide the control of hydraulics with the simplicity of pneumatics. One end of the rotary section is a closed loop hydraulic control member, while the other provides pneumatic power to the racks. Air/oil tandem is available on the rotary section only. (Torque... [See More]

  • Mounting Type: Flange (optional feature); Foot; Threaded; Rod
  • Drive Type: Rack & Pinion; Heavy-duty Spline Bar
  • Actuation Type: Hydraulic; Pneumatic
  • Material: Aluminum
Integrated Lead Screw Actuator -- CSR-17-CM1
from Myostat Motion Control, Inc.

The CSR-17 line of rod style lead screw actuators are high force, space efficient, linear motion solutions for use in plastic injection, automated fixtures, consumer electronics assembly and other automated OEM devices. Coupled with a CM1 controller, the CSR-17 is a programmable, networkable, motion... [See More]

  • Mounting Type: Threaded
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 0.5000 to 2
P5T Series -- P5T-C016DGSN010
from Parker Hannifin / Automation / Pneumatic - Europe

Dia 16mm to 100mm Bore sizes. Stroke up to 200mm. Flexible porting options. Magnetic pistons as standard. Wear compensating piston seals [See More]

  • Mounting Type: Threaded
  • Actuation Type: Pneumatic
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 0.3937
BCS/MCS Rodless Screw Drive Series -- BCS10
from Tolomatic

Moderate load carrying capabilities, economical price, adjustable carrier [See More]

  • Mounting Type: Threaded
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Stroke or X-Axis Travel: 0.0 to 120
Movable Housing Thruster (Hydraulic) -- Model 2BE
from Ultramation, Inc.

The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and... [See More]

  • Mounting Type: Foot (optional feature); Threaded; Mounting Plate
  • Actuation Type: Hydraulic
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 0.0 to 36
Linear Actuator -- MALB-D28
from Citizen Chiba Precision Co., Ltd.

Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized and high resolution optical... [See More]

  • Mounting Type: Threaded
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 0.3937 to 1.18
Belt Driven Linear Actuator -- QLSZ 60
from Nook Industries, Inc.

Internal roller bearing guided, belt driven linear actuator with driven single carriage. [See More]

  • Mounting Type: Threaded; T-Slots
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Rated Speed: 157
Bi-Directional Transfer -- NB-20
from R&I Manufacturing Co.

Bidirectional Transfer Device provides a practical low-cost method for automatic work positioning. The unit is extremely compact and eliminates the need for complex, expensive work positioning mechanisms. The DURA-TRANS unit that provides the horizontal motion has been tested under actual operating... [See More]

  • Mounting Type: Double-End; Face; Threaded
  • Actuation Type: Pneumatic
  • Device Type: Rodless
  • Stroke or X-Axis Travel: 4
Multi-Position Hydraulic & Pneumatic Multi-Motion Actuator -- 2000-8000
from PHD, Inc.

Multi-Position Multi-Motion Actuators can yield three, four, or five rotary positions. Each rotary position is located by means of positive internal stops. (Torque values equal those of a single rack unit.): Advantages: Offered 3, 4, or 5 rotary positions, pneumatically or hydraulically powered,... [See More]

  • Mounting Type: Flange (optional feature); Foot; Threaded; Rod
  • Drive Type: Rack & Pinion; Heavy-duty Spline Bar
  • Actuation Type: Hydraulic (optional feature); Pneumatic (optional feature)
  • Material: Aluminum
Thrust Cylinders C0D Series -- C0D300-40
from Parker Hannifin / Automation / Pneumatic - Europe

Short stroke high thrust design. Compact dimensions. Diaphragm or piston versions. Single or double acting [See More]

  • Mounting Type: Threaded; Press Stand
  • Actuation Type: Pneumatic
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 1.57
BCS/MCS Rodless Screw Drive Series -- BCS15
from Tolomatic

Moderate load carrying capabilities, economical price, adjustable carrier [See More]

  • Mounting Type: Threaded
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Stroke or X-Axis Travel: 0.0 to 120
Two Shaft Thruster (Hydraulic) -- Model 2BE
from Ultramation, Inc.

The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high load capacity and... [See More]

  • Mounting Type: Foot (optional feature); Threaded; Mounting Plate
  • Actuation Type: Hydraulic
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 0.0 to 36
Linear Actuator -- MALS-D18
from Citizen Chiba Precision Co., Ltd.

Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized and high resolution optical... [See More]

  • Mounting Type: Threaded
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 0.2362 to 0.7874
Belt Driven Linear Actuator -- QLZ 60
from Nook Industries, Inc.

Cleanroom external belt driven actuator with single carriage. [See More]

  • Mounting Type: Threaded; T-Slots
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Rated Speed: 157
Pneumatic & Hydraulic Multi-Motion Actuator -- 1000-8000
from PHD, Inc.

PHD Multi-Motion Actuators (Series 1000-8000) provide both linear and rotary motion from the same output shaft, but these larger units have linear thrust up to 10,603 lb [46,223 N] and rotational torques to 4,100 in-lb [463 Nm]. Advantages: Pneumatically or hydraulically powered, four bore sizes... [See More]

  • Mounting Type: Flange (optional feature); Foot; Threaded; Rod
  • Stroke or X-Axis Travel: 1 to 12
  • Actuation Type: Hydraulic (optional feature); Pneumatic (optional feature)
  • Drive Type: Rack & Pinion; Heavy-duty Spline Bar
BCS/MCS Rodless Screw Drive Series -- BCS20
from Tolomatic

Moderate load carrying capabilities, economical price, adjustable carrier [See More]

  • Mounting Type: Threaded
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Stroke or X-Axis Travel: 0.0 to 120
Linear Actuator -- MALS-D23
from Citizen Chiba Precision Co., Ltd.

Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized and high resolution optical... [See More]

  • Mounting Type: Threaded
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 0.3937 to 0.9843
Dual-Axis Belt Driven Actuator -- ELZU 30
from Nook Industries, Inc.

Dual axis system consisting of 2 Y-axes and 1 X-axis, driven by one rotating belt. The belt runs around different deflection pulleys which are positioned by two motors. The coordinate is diagonal to deflection points of Y-axes. Small masses can be moved at high acceleration. [See More]

  • Mounting Type: Threaded; T-Slots
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Rated Speed: 78.74
ICR Actuator with Basic Drive -- ICRSV1B20
from Tolomatic

Integrated controller, drive and servo motor, mid-stroke positioning [See More]

  • Mounting Type: Flange (optional feature); Threaded; Trunnion (optional feature); Tube Clamps, Plate
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 24
Linear Actuator -- MAS-D16
from Citizen Chiba Precision Co., Ltd.

Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized and high resolution optical... [See More]

  • Mounting Type: Threaded
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 0.2362 to 0.7874
External Belt Driven Linear Actuator -- ELFZ 80
from Nook Industries, Inc.

This unit consists of an aluminium square profile with hardened steel guide rods. The carriage has internal linear. ball bearings that can be adjusted free of play and is driven along the guide rods by a timing belt. The rotating timing belt pulleys. have maintenance-free ball bearings. One rotation... [See More]

  • Mounting Type: Threaded; T-Slots
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Rated Speed: 157
ICR Actuator with Plus Drive -- ICRSV1P20
from Tolomatic

Integrated controller, drive and servo motor, ports for chain networking [See More]

  • Mounting Type: Flange (optional feature); Threaded; Trunnion (optional feature); Tube Clamps, Plate
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 24
Linear Actuator -- MAS-D23
from Citizen Chiba Precision Co., Ltd.

Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized and high resolution optical... [See More]

  • Mounting Type: Threaded
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 0.3937 to 0.9843
External Belt Driven Linear Actuator -- ELSD 40
from Nook Industries, Inc.

Function: Same as ELSZ, but with an additional rotary shaft, fitted within the aluminium extrusion. One end can be driven by a motor or. rotatary actuator and the other shaft end is provided with a keyway and an axial tapped hole for fitting grippers, rotary bearings,. spec and type, or other... [See More]

  • Mounting Type: Threaded; T-Slots
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Rated Speed: 157
IMA33 Series -- IMA33BN05 (1 Stack)
from Tolomatic

The IMA ingetrated motor rod-style electric actuator combines a servo motor with a proven electromechanical actuator design in a compact durable package. The IMA integrated actuator provides high force (up to 2000 lbs) with reliable, affordable power. Its patent-pending design allows for easy... [See More]

  • Mounting Type: Clevis (optional feature); Face (optional feature); Flange (optional feature); Foot (optional feature); Lug (optional feature); Threaded; Trunnion (optional feature)
  • Actuation Type: Electrical
  • Device Type: Rod Type
  • Stroke or X-Axis Travel: 3 to 18
External Belt Driven Linear Actuator -- ELSZ 40
from Nook Industries, Inc.

This unit consists of an aluminium extrusion with hardened steel guide rods. The carriage has internal linear ball. bearings that can be adjusted free of play is driven along the guide rods by a static timing belt. The pulley has mainenance-free. ball bearings. Belt tension can be adjusted by a... [See More]

  • Mounting Type: Threaded; T-Slots
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Rated Speed: 157
LS Rodless Linear Slide -- LS05
from Tolomatic

Self-supporting slide system, increased torsional stability [See More]

  • Mounting Type: Foot; Threaded; Mounting Plates
  • Actuation Type: Pneumatic
  • Device Type: Rodless
  • Stroke or X-Axis Travel: 72
External Belt Driven Linear Actuator -- ELZ 30
from Nook Industries, Inc.

This unit consists of an aluminium extrusion body with integral, hardened steel guide rods. The carriage which has internal. linear ball bearings, that can be adjusted free of play and is driven along the guide rods by a timing belt. The pulleys have. maintenance-free ball bearings. Belt tension can... [See More]

  • Mounting Type: Threaded; T-Slots
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Rated Speed: 78.74
LS Rodless Linear Slide -- LS10
from Tolomatic

Precision linear ball bearings allows the slide to operate in any attitude [See More]

  • Mounting Type: Foot; Threaded; Mounting Plates
  • Actuation Type: Pneumatic
  • Device Type: Rodless
  • Stroke or X-Axis Travel: 72
External Belt Driven Linear Actuator -- ELZZ 60
from Nook Industries, Inc.

External roller bearing guided, dual external belt driven actuator with two carriages driven independently. [See More]

  • Mounting Type: Threaded; T-Slots
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Rated Speed: 197
Magnetically Coupled Slides -- MGS038
from Tolomatic

Accommodates the most demanding application environments [See More]

  • Mounting Type: Foot (optional feature); Threaded
  • Actuation Type: Pneumatic
  • Device Type: Rodless
  • Stroke or X-Axis Travel: 30
Internal Belt Driven Linear Actuator -- ELHZ 60
from Nook Industries, Inc.

This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal. linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Pulley has maintenancefree. ball bearings. Belt tension can be... [See More]

  • Mounting Type: Threaded; T-Slots
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Rated Speed: 118
Internal Vertical-Shaft Belt Drive -- ELVZ 60
from Nook Industries, Inc.

This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal. linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Synchronous pulley maintenancefree. ball bearings. Belt... [See More]

  • Mounting Type: Threaded; T-Slots
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Rated Speed: 118
Telescopic Belt Drive Actuator -- ELZT 40
from Nook Industries, Inc.

This unit consists of an aluminium extrusion body with integrated, hardened steel guide rods. Two carriages, which have. internal linear ball bearings that can be adjusted free of play, are driven along the guide rods in opposite directions by. two belts. The pulleys include maintenance-free ball... [See More]

  • Mounting Type: Threaded; T-Slots
  • Actuation Type: Electrical
  • Device Type: Rodless
  • Rated Speed: 157