Multi-position Linear Actuators
from Compact Automation
Compact Clean-Act ™ cylinders are designed for a clean room environment. Features. Low Friction - non-filled thermoplastic polyester rod bushing. Additional rod seals with four seating points. Vacuum port is tunneled between 2 multi-lobed seals. Benefits. Eliminates the possibility of... [See More]
- Features: Double End Rod (optional feature); Multi-position
- Actuation Type: Pneumatic
- Device Type: Rod Type
- Material: Steel; Stainless Steel
from ABB Measurement & Analytics
General specifications: Electrical actuator for continuous positioning or step control. Stallproof without the need of position or torque dependent switch-off. Three-phase asynchronous motor. Sturdy gear unit with highly efficient design. Internal rotary - linear conversion. Hand wheel for emergency... [See More]
- Features: Adjustable Stroke; Integral Sensor; Multi-position
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.0 to 11.81
from Compact Automation
Metric cylinders are standard cylinders available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing and thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky ®). A combination of our standard and Heavy duty. long rod bearing and... [See More]
- Features: Double End Rod (optional feature); Multi-position
- Actuation Type: Pneumatic
- Device Type: Rod Type
- Material: Aluminum; Stainless Steel
from ABB Measurement & Analytics
General specifications: Electrical actuator for continuous positioning or step control. Stallproof without the need of position or torque dependent switch-off. Three-phase asynchronous motor. Sturdy gear unit with highly efficient design. Internal rotary - linear conversion. Hand wheel for emergency... [See More]
- Features: Adjustable Stroke; Integral Sensor; Multi-position
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.0 to 11.81
from Compact Automation
Multi-Act ’s integrated multi position devices include multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single... [See More]
- Features: Adjustable Stroke; Bumpers / Cushions; Multi-position
- Actuation Type: Pneumatic
- Device Type: Rod Type
- Stroke or X-Axis Travel: 1 to 4
from ABB Measurement & Analytics
General specifications: Electrical actuator for continuous positioning or step control. Stallproof without the need of position or torque dependent switch-off. Three-phase asynchronous motor. Sturdy gear unit with highly efficient design. Internal rotary - linear conversion. Hand wheel for emergency... [See More]
- Features: Adjustable Stroke; Integral Sensor; Multi-position
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.0 to 11.81
from Compact Automation
Compact Automation Products LLC rectangle cylinders are designed for applications where space and endurance are a top priority. Their slim compact design, allows them to fit into spaces where traditional square cylinders will not. Available in standard inch Bore size(s): 1/2" Bore. Note: Rectangle... [See More]
- Features: Double End Rod (optional feature); Multi-position
- Actuation Type: Pneumatic
- Device Type: Rod Type
- Material: Steel; Stainless Steel
from ABB Measurement & Analytics
General specifications: Electrical actuator for continuous positioning or step control. Stallproof without the need of position or torque dependent switch-off. Three-phase asynchronous motor. Sturdy gear unit with highly efficient design. Internal rotary - linear conversion. Hand wheel for emergency... [See More]
- Features: Adjustable Stroke; Integral Sensor; Multi-position
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.0 to 11.81
from Compact Automation
Available in standard inch Bore size(s): 3/4" to 8" Bore. Available in stocked lengths from 3/4" to 3-3/4". Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing... [See More]
- Features: Double End Rod (optional feature); Multi-position
- Actuation Type: Pneumatic
- Device Type: Rod Type
- Material: Steel; Stainless Steel
from ABB Measurement & Analytics
General specifications: With integrated electronic unit or for use with separate electronic unit. Electrical actuator for continuous positioning or step control. Stallproof without the need of position or torque dependent switch-off. Three-phase asynchronous motor. Sturdy gear unit with highly... [See More]
- Features: Adjustable Stroke; Integral Sensor; Multi-position
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.0 to 2.36
from Compact Automation
Available in standard inch Bore size(s): 3/4" to 3" Bore. Available in stocked lengths from 3/4" to 3-3/4". Compact Inch Cylinders, Inch Linear Actuators, Single Acting Cylinders and Knife Gate Cylinders are available in 3 duty types: Standard Duty. Our most space efficient duty. Short rod bearing... [See More]
- Features: Double End Rod (optional feature); Multi-position
- Actuation Type: Pneumatic
- Device Type: Rod Type
- Material: Steel; Stainless Steel
from ABB Measurement & Analytics
ldquo;Simple Cylinder ” Type LP Linear pneumatic actuators are supplied with either type AV conventional or type TZIDC digital positioners mounted on the cylinder. Cylinders are supplied with a threaded clevis on the rod end. Base mounting pivots can be ordered as an accessory. A protective... [See More]
- Features: Adjustable Stroke; Protective Boot (optional feature); Integral Sensor; Multi-position
- Actuation Type: Pneumatic
- Device Type: Rod Type
- Stroke or X-Axis Travel: 5 to 16
from Compact Automation
Compact Automation Products LLC Air CR3 Stainless Steel Series Cylinders are 100% stainless steel and designed for extremely tough and limited space applications. They are ideal for use in harsh environments found in industries such as chemical/petroleum, pharmaceutical, salt-water exposure,... [See More]
- Features: Double End Rod (optional feature); Multi-position
- Actuation Type: Pneumatic
- Device Type: Rod Type
- Material: Steel; Stainless Steel
from Tolomatic
Controller, drive and motor integrated into one durable actuator [See More]
- Features: Adjustable Stroke; Bumpers / Cushions; Protective Boot; Closed Loop Control; Holding Brake (optional feature); Integral Sensor (optional feature); Multi-position; Non-rotating; Self-locking (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 24
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]
- Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 1.97 to 7.87
from Exlar
The EL Series linear actuators offer users all of the advantages of Exlar ’s patented inverted roller screw actuator designs in a class I, div 1, Groups B, C or D* explosion-proof package. These electro-mechanical systems provide process engineers a clean, fast, simple and cost effective... [See More]
- Features: Adjustable Stroke; Closed Loop Control; Intrinsically Safe; Multi-position
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 3
from Venture Mfg. Co.
Venture's 24V Linear Actuators Exhibit the Following Features: •High efficiency DC industrial motor •Over current circuit protection •Hall sensors for precision control and positioning •No load noise •Sealed and lubricated shaft •Light weight, compact structure... [See More]
- Features: Integral Sensor; Multi-position
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Type: Lead Screw/ACME Screw (optional feature); Ball Screw (optional feature)
from Nook Industries, Inc.
The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload. [See More]
- Features: Multi-position
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 4
from Tolomatic
The IMA ingetrated motor rod-style electric actuator combines a servo motor with a proven electromechanical actuator design in a compact durable package. The IMA integrated actuator provides high force (up to 2000 lbs) with reliable, affordable power. Its patent-pending design allows for easy... [See More]
- Features: Adjustable Stroke; Bumpers / Cushions; Protective Boot; Closed Loop Control; Holding Brake (optional feature); Integral Sensor (optional feature); Multi-position; Non-rotating (optional feature); Self-locking (optional feature); Water Resistant (Sealed) (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 3 to 18
from Exlar
Exlar FT Series force tubes use a roller screw mounted inside a telescoping tube mechanism. The follower is attached to the moveable force tube, which then extends and retracts as the screw rotates. The FT Series is designed to be compatible with a wide variety of standard motors. Motor mounting and... [See More]
- Features: Adjustable Stroke; Closed Loop Control; Multi-position
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 6
from Nook Industries, Inc.
This unit consists of a rectangular aluminium profile with hardened steel screws mounted on top of the profile. The carriage,. which has internal roller bearings that can be adjusted free of play, moves along the unit. The linear-motor ALLM unit is based. on the principle of a linear, synchronous AC... [See More]
- Features: Bumpers / Cushions; Multi-position
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 315
from Tolomatic
Self-supporting slide system, increased torsional stability [See More]
- Features: Adjustable Stroke; Bumpers / Cushions; Magnetic Switch (optional feature); Multi-position; Shock Absorbers (optional feature)
- Actuation Type: Pneumatic
- Device Type: Rodless
- Stroke or X-Axis Travel: 72
from Exlar
The GSM Series of linear actuators from Exlar povides a cost effective solution, perfect for replacing ball screw actuators. This compact design incorporates Exlar's patented roller screw technology with an integral brushless servo motor for medium to high performance motion control applications. [See More]
- Features: Adjustable Stroke; Protective Boot (optional feature); Closed Loop Control; Holding Brake (optional feature); Multi-position; Non-rotating (optional feature); Water Resistant (Sealed)
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 3
from Nook Industries, Inc.
This linear unit consists of a rectangular aluminium profile with integrated, hardened steel guide rods. The carriage which has. roller bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Each standard pulley includes. a jaw coupling on one side and is... [See More]
- Features: Multi-position
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 157
from Tolomatic
Precision linear ball bearings allows the slide to operate in any attitude [See More]
- Features: Adjustable Stroke; Bumpers / Cushions; Magnetic Switch (optional feature); Multi-position; Shock Absorbers (optional feature)
- Actuation Type: Pneumatic
- Device Type: Rodless
- Stroke or X-Axis Travel: 72
from Exlar
GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear motion within the actuator. [See More]
- Features: Adjustable Stroke; Protective Boot (optional feature); Closed Loop Control; Holding Brake; Multi-position; Non-rotating (optional feature); Water Resistant (Sealed)
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 3
from Nook Industries, Inc.
Internal roller bearing guided, belt driven linear actuator with driven single carriage. [See More]
- Features: Multi-position
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 157
from Exlar
Exlar I Series Actuators present a new range of alternatives for linear motion solutions. The I Seires actuators offer all of the benefits of Exlar's planetary roller screw technology, along with extreme flexibility in actuator mounting style, and the type of motor used to drive the actuator. [See More]
- Features: Adjustable Stroke; Multi-position
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 2 to 18
from Nook Industries, Inc.
Cleanroom external belt driven actuator with single carriage. [See More]
- Features: Multi-position
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 157
from Exlar
By combining the latest electronic power technology with advanced thermal management modeling technology, Exlar's has set a new benchmark for electric actuator performance versus size. The new Tritex IITM Series actuators integrate an AC powered servo drive, digital position controller, brushless... [See More]
- Features: Adjustable Stroke; Protective Boot (optional feature); Closed Loop Control; Holding Brake (optional feature); Multi-position; Non-rotating (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 3 to 18
from Nook Industries, Inc.
Dual axis system consisting of 2 Y-axes and 1 X-axis, driven by one rotating belt. The belt runs around different deflection pulleys which are positioned by two motors. The coordinate is diagonal to deflection points of Y-axes. Small masses can be moved at high acceleration. [See More]
- Features: Multi-position
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 78.74
from Nook Industries, Inc.
This unit consists of an aluminium square profile with hardened steel guide rods. The carriage has internal linear. ball bearings that can be adjusted free of play and is driven along the guide rods by a timing belt. The rotating timing belt pulleys. have maintenance-free ball bearings. One rotation... [See More]
- Features: Multi-position
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 157
from Nook Industries, Inc.
Function: Same as ELSZ, but with an additional rotary shaft, fitted within the aluminium extrusion. One end can be driven by a motor or. rotatary actuator and the other shaft end is provided with a keyway and an axial tapped hole for fitting grippers, rotary bearings,. spec and type, or other... [See More]
- Features: Multi-position
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 157
from Nook Industries, Inc.
This unit consists of an aluminium extrusion with hardened steel guide rods. The carriage has internal linear ball. bearings that can be adjusted free of play is driven along the guide rods by a static timing belt. The pulley has mainenance-free. ball bearings. Belt tension can be adjusted by a... [See More]
- Features: Multi-position
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 157
from Nook Industries, Inc.
This unit consists of an aluminium extrusion body with integral, hardened steel guide rods. The carriage which has internal. linear ball bearings, that can be adjusted free of play and is driven along the guide rods by a timing belt. The pulleys have. maintenance-free ball bearings. Belt tension can... [See More]
- Features: Multi-position
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 78.74
from Nook Industries, Inc.
External roller bearing guided, single external belt driven actuator with two carriages moving asynchronously. [See More]
- Features: Multi-position
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 394
from Nook Industries, Inc.
External roller bearing guided, dual external belt driven actuator with two carriages driven independently. [See More]
- Features: Multi-position
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 197
from Nook Industries, Inc.
Load capacities from 1/4 to 10 ton. Ball screw actuated. Keyed or non-keyed actuator tubes. Designed to have a motor or gear reducer directly coupled to the lift shaft. Keyed or non-keyed actuator tubes [See More]
- Features: Multi-position
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 33.33
from Nook Industries, Inc.
This unit consists of a rectangular aluminium profile with 2 integrated roller guides. The carriage is moved by a belt drive. Each standard pulley has got one jaw coupling on one side. Belt tension can be readjustetd by a simple screw. adjustment device in the carriage. This device can also be used... [See More]
- Features: Multi-position; Water Resistant (Sealed)
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 157
from Nook Industries, Inc.
This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal. linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Pulley has maintenancefree. ball bearings. Belt tension can be... [See More]
- Features: Multi-position
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 118
from Nook Industries, Inc.
This linear unit consists of an aluminium square profile with integrated, hardened steel guide rods. The carriage which has internal. linear ball bearings that can be adjusted free of play is driven along the guide rods by a timing belt. Synchronous pulley maintenancefree. ball bearings. Belt... [See More]
- Features: Multi-position
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 118
from Nook Industries, Inc.
This unit consists of a rectangular aluminium profile with 2 integrated roller guides. The carriage is driven by means of a rotating. screw with leading nut. Where two parallel linear units are used or where two carriages are mounted on one unit, the leading-nut. receiver can be used to adjust the... [See More]
- Features: Multi-position; Water Resistant (Sealed)
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Force: 180
from Nook Industries, Inc.
This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage. has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the. nut, which is connected to the carriage. The slot in... [See More]
- Features: Multi-position; Water Resistant (Sealed)
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 19.69
from Nook Industries, Inc.
Load capacities range from 1/4 to 20 ton. Ball screw or acme screw actuated. Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction... [See More]
- Features: Multi-position
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 1.15
from Nook Industries, Inc.
Load capacities range from 1/4 to 20 ton. Ball screw or acme screw actuated. Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction... [See More]
- Features: Multi-position
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 3.6
from Nook Industries, Inc.
This unit consists of a rectangular aluminium hollow section with internal guide rods and an outside profile rail guide. The rail. guide carriage and the roller guided carriage are running in opposite directions. The pulleys include maintenance-free ball bearings. The belt is tensioned by a... [See More]
- Features: Multi-position
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 157
from Nook Industries, Inc.
This unit consists of an aluminium extrusion body with integrated, hardened steel guide rods. Two carriages, which have. internal linear ball bearings that can be adjusted free of play, are driven along the guide rods in opposite directions by. two belts. The pulleys include maintenance-free ball... [See More]
- Features: Multi-position
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 157