Lead Screw/ACME Screw Linear Actuators
from Isotech, Inc.
Isotech ’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are offered in a variety of sizes... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Stroke or X-Axis Travel: 0.0 to 3.94
- Actuation Type: Electrical
- Motor Type: DC Servo; Stepper
from ElectroCraft
The APES11M is a 28mm / NEMA 11 frame, hybrid stepper linear actuator. The APES11M is available in standard or custom designs as a linear actuator (non-captive), leadscrew motor (external linear), or guided linear actuator (captive). A variety of resolutions are offered, ranging from 0.006 to 0.016... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.5000 to 12
from PI (Physik Instrumente) L.P.
To 1" Travel. 0.05 Microns Minimum Incremental Motion. Non-Rotating Tip. Velocity to 2 mm/sec. Closed-Loop DC Motors. Optional Stepper Motors. Integrated Origin & Limit Switches. Front Mount or Clamp Mount. >5,000 Hours MTB [See More]
- Drive Type: Lead Screw/ACME Screw
- Stroke or X-Axis Travel: 0.3937 to 0.9843
- Actuation Type: Electrical
- Rated Speed: 0.0315 to 0.0472
from FAULHABER MICROMO
Cost effective positioning drive without encoder. High accuracy. Wide range of lead screws available. Short lead time for standard length. Flexibility offered by optional nuts and ball bearings. Custom length on request [See More]
- Drive Type: Lead Screw/ACME Screw
from Isotech, Inc.
Compact inline actuator for use in industrial automation, agricultural machinery and mobile applications. Easy to use thanks to its small exterior dimensions. [See More]
- Drive Type: Lead Screw/ACME Screw
from ElectroCraft
The APES17 is a 42mm / NEMA 17 frame, hybrid stepper-based actuator. The APES17 is available in standard or custom designs as a linear actuator (non-captive), leadscrew motor (external linear), or guided linear actuator (captive). A variety of resolutions are offered, ranging from 0.006 to 0.050 mm... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Force: 24 to 225
from PI (Physik Instrumente) L.P.
This ultra-compact precision actuator is related to the M-231 but uses a folded drive with the motor and lead screw side-by-side. Folded Drive, Very Compact. 17 mm Travel Range. 100 nanometers Resolution. To 2.5 mm/sec Velocity. Closed-Loop DC Servo Motor. Compatible with Leading Industrial Motion... [See More]
- Drive Type: Lead Screw/ACME Screw
- Stroke or X-Axis Travel: 0.6693
- Actuation Type: Electrical
- Rated Speed: 0.0394 to 0.0591
from FAULHABER MICROMO
Cost effective positioning drive without encoder. High accuracy. Wide range of lead screws available. Short lead time for standard length. Flexibility offered by optional nuts and ball bearings. Custom length on request [See More]
- Drive Type: Lead Screw/ACME Screw
from Isotech, Inc.
Flexible and compact actuator, strong and robust. Available in many configurations tailored to customers ’ specifications. 360 ° stepless rotational motor and brackets for high flexibility in assembling and development. [See More]
- Drive Type: Lead Screw/ACME Screw
from ElectroCraft
The APES23 is a 56mm / NEMA 23 frame, hybrid stepper linear actuator. The APES23 is available in standard or custom designs as a linear actuator (non-captive), leadscrew motor (external linear), or guided linear actuator (captive). A variety of resolutions are offered, ranging from 0.0127 to 0.0635... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Force: 60 to 400
from PI (Physik Instrumente) L.P.
The M-227 Series provides very high resolution and smooth motion. It requires external limit switches. 10, 25 & 50 mm Travel Ranges. 0.05 Micron Minimum Incremental Motion. Non-Rotating Tip. Closed-Loop DC Motor. Compatible with Leading Industrial Motion Controllers. Sub-Nanometer Resolution... [See More]
- Drive Type: Lead Screw/ACME Screw
- Stroke or X-Axis Travel: 0.3937 to 1.97
- Actuation Type: Electrical
- Rated Speed: 0.0295
from FAULHABER MICROMO
Cost effective positioning drive without encoder. High accuracy. Wide range of lead screws available. Short lead time for standard length. Flexibility offered by optional nuts and ball bearings. Custom length on request [See More]
- Drive Type: Lead Screw/ACME Screw
from Isotech, Inc.
Flexible and compact actuator, strong and robust for tough use in many industrial applications. Available in many configurations tailored to customers ’ specifications. Motor rotational in 3 steps. Rotational brackets for high flexibility. [See More]
- Drive Type: Lead Screw/ACME Screw
from ElectroCraft
This Nema size-11 ultra-reliable, stepper-based linear actuator is made with ball-bearings and dynamically balanced rotors for high-speed operation. This metric motor is available in three formats as a linear actuator, a guided actuator or as a leadscrew motor and it is fully customizable. [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 20
from PI (Physik Instrumente) L.P.
High Precision at low Cost. Travel to 1". Resolution to 0.05 microns. 10 lb Pushing Force. Non-Rotating Tip. Speed to 1.5 mm/sec. Integrated Limit & Reference Switches [See More]
- Drive Type: Lead Screw/ACME Screw
- Stroke or X-Axis Travel: 0.3937 to 0.9843
- Actuation Type: Electrical
- Rated Speed: 0.1969
from FAULHABER MICROMO
Cost effective positioning drive without encoder. High accuracy. Wide range of lead screws available. Short lead time for standard length. Flexibility offered by optional nuts and ball bearings. Custom length on request [See More]
- Drive Type: Lead Screw/ACME Screw
from Isotech, Inc.
Unique short built-in length and powerful actuator. Designed for multiple use in industrial automation, agricultural machinery and medical applications. [See More]
- Drive Type: Lead Screw/ACME Screw
from ElectroCraft
This Nema size-17 ultra-reliable, stepper-based linear actuator is made with ball-bearings and dynamically balanced rotors for high-speed operation. Technology: Stepper. Size: Nema 17. Torque: to 47 oz-in or 33 Ncm [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 25
from FAULHABER MICROMO
High performances. Very robust design. Large and modifiable selection of screw and nut types. Full reduction ratio range. Wide portfolio of combinable motors [See More]
- Drive Type: Lead Screw/ACME Screw
- Rated Force: 4.5
from ElectroCraft
This Nema size-23 ultra-reliable, stepper-based linear actuator is made with ball-bearings and dynamically balanced rotors for high-speed operation. Available only in Imperial sizes. Technology: Stepper. Size: Nema 23. Torque: to 150 oz-in or 106 Ncm [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 6
from FAULHABER MICROMO
High performances. Very robust design. Large and modifiable selection of screw and nut types. Full reduction ratio range. Wide portfolio of combinable motors [See More]
- Drive Type: Lead Screw/ACME Screw
- Rated Force: 1.8
from ElectroCraft
This Nema size-34 ultra-reliable, stepper-based linear actuator is made with ball-bearings and dynamically balanced rotors for high-speed operation. Technology: Stepper. Size: Nema 34. Torque: to 395 oz-in or 280 Ncm [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 1.75
from FAULHABER MICROMO
High performances. Very robust design. Large and modifiable selection of screw and nut types. Full reduction ratio range. Wide portfolio of combinable motors [See More]
- Drive Type: Lead Screw/ACME Screw
- Rated Force: 7.87
from FAULHABER MICROMO
High performances. Very robust design. Large and modifiable selection of screw and nut types. Full reduction ratio range. Wide portfolio of combinable motors [See More]
- Drive Type: Lead Screw/ACME Screw
- Rated Force: 1.8
from FAULHABER MICROMO
High performances. Very robust design. Large and modifiable selection of screw and nut types. Full reduction ratio range. Wide portfolio of combinable motors [See More]
- Drive Type: Lead Screw/ACME Screw
- Rated Force: 2.25
from FAULHABER MICROMO
High performances. Very robust design. Large and modifiable selection of screw and nut types. Full reduction ratio range. Wide portfolio of combinable motors [See More]
- Drive Type: Lead Screw/ACME Screw
- Rated Force: 95.54
from FAULHABER MICROMO
High performances. Very robust design. Large and modifiable selection of screw and nut types. Full reduction ratio range. Wide portfolio of combinable motors [See More]
- Drive Type: Lead Screw/ACME Screw
- Rated Force: 416
from FAULHABER MICROMO
High performances. Very robust design. Large and modifiable selection of screw and nut types. Full reduction ratio range. Wide portfolio of combinable motors [See More]
- Drive Type: Lead Screw/ACME Screw
- Rated Force: 205
from PHD, Inc.
PHD Plus ® Series ECP Electric IP69K Cylinders are available in either ball screw or lead screw (polymer nut) versions, providing a wide range of high thrust or high speed capabilities. These performance electric cylinders are designed for food processing and packaging equipment utilized in high... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Stroke or X-Axis Travel: 19.68 to 29.53
- Actuation Type: Electrical
- Rated Speed: 2.4 to 78.7
from MPS Micro Precision Systems AG
MPS linear actuators are very compact, offer outstanding precision and can be adapted to the most demanding environments. The ball screws that make up these actuators give them a smooth, stick-slip-free linear motion. The diameter, motor, screw type and other elements of the linear actuator can be... [See More]
- Drive Type: Lead Screw/ACME Screw
- Lead: 0.3937
- Device Type: Rod Type
from Transmotec
Linear actuators DMA series in customized or standard configurations for heavy duty industrial applications. Standard stroke lengths between 102 mm and 610 mm. Power 240W and force 7000N. Potentiometer feedback and integrated electric noise reduction filters are available as standard. ACME lead... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 4.02 to 24.02
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 1.97 to 11.81
from SONCEBOZ Corporation
Linear actuators are based on a reliable and proven permanent magnet stepper motor, allowing them to be used in extreme conditions. Linear actuators consist of a compact stepping motor and a screw-nut system for movement conversion. The choice of basic motor and screw - particularly its pitch - can... [See More]
- Drive Type: Lead Screw/ACME Screw; Direct Drive
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.7087 to 3.15
from Citizen Chiba Precision Co., Ltd.
Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized and high resolution optical... [See More]
- Drive Type: Lead Screw/ACME Screw; Direct Drive
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.2362 to 0.7874
from LINAK U.S. Inc.
The LA30 is a powerful actuator yet small enough to fit in most applications. The actuator can be supplied with options such as a built-in potentiometer for servo operation or an extra powerful motor for increased speed and strength (S-motor). In addition to Industrial Automation and Agricultural... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 1.97 to 15.75
from Raco International, LP
The RACO Compact series electric linear actuator has almost the same performance data as the MA series actuator, however the actuator has the smallest stroke to overall length relationship, short overall dimensions and a very compact and economical design. It is engineered for lighter duty... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 3.94 to 15.75
from Universal Thread Grinding Company
Output thrust is delivered coaxially with the lead screw via a self-aligning thrust tube that emerges from the end of the housing opposite the input shaft. Supplied in 2", 4", and 6" travel lengths. Thrust tube seal permits operation in any position. An air vent must be provided. Totally enclosed... [See More]
- Drive Type: Lead Screw/ACME Screw
- Lead: 0.4000 to 0.0250
- Stroke or X-Axis Travel: 2 to 6
- Features: Ground Screw
from Aries Engineering Co., Inc.
HyperCyl-ema (electromechanical actuator) is a robust, servo driven actuator designed for precision assembly applications or applications nto suited for standard HyperCyl or IntelliCly products. Available on both roller screw and ball screw configurations in load ratings from 5kN to 230 kN(1-25... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw; Roller Screw
- Actuation Type: Electrohydraulic
- Device Type: Rod Type
- Stroke or X-Axis Travel: 8
from MISUMI USA
Single Axis Actuator compact structure is achieved thru integration of ball screw, slide guide and support unit. This high precision product has short lead time and can drastically save your design and assembly time. [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 26.9 to 152
from Tolomatic
Accommodates heavy loads, cost-effective, 100% duty cycle [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 88
from TiMOTION Technology
The TA31 is a simplification of our medical grade linear actuators. The TA31 ’s simplicity provides an economical, yet high quality, option for medical applications such as medical beds, medical chairs, or home care options. General Features. Voltage of motor: 24V DC, 24V DC (PTC). Maximum... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.9843 to 17.72
from ATLANTA Drive Systems, Inc.
High-Thrust Linear Actuators offer clean, precise linear positioning by means of a trapezoidal-thread spindles (for intermittent duty applications) and ballscrew spindles (for higher duty applications). Linear speeds up to 590 inches per minute and strokes up to 20 inches are available standard,... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 9.84
from IBT Industrial Solutions
Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
from Del-Tron Precision, Inc.
Del-Tron's DL series linear lead screw actuators and ball screw actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the linear bearing and drive... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 3.94
from Nook Industries, Inc.
This unit consists of a rectangular aluminium profile with 2 integrated roller guides. The carriage is driven by means of a rotating. screw with leading nut. Where two parallel linear units are used or where two carriages are mounted on one unit, the leading-nut. receiver can be used to adjust the... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Force: 180
from Progressive Automations
When you need to know exact positioning of your actuators, the PA-14P is the model you need. This powerful, reliable actuator comes with a built in potentiometer that provides feedback when you need it. These actuators are used anywhere the feedback is needed. This often includes manufacturing and... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 1 to 40
from Joyce/Dayton Corp.
Joyce Solar Jacks are specifically designed for heavy-duty solar tracking applications. Available in machine screw and ball screw models, these cost effective and efficient jacks precisely position loads at speeds typical of solar tracking operations. Configurations are available to meet individual... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 0.0625
from Myostat Motion Control, Inc.
The CSR-17 line of rod style lead screw actuators are high force, space efficient, linear motion solutions for use in plastic injection, automated fixtures, consumer electronics assembly and other automated OEM devices. Coupled with a CM1 controller, the CSR-17 is a programmable, networkable, motion... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.5000 to 2
from Kollmorgen Corporation
The EC1 Series offers a limited range of application solutions designed to reduce cost and minimize cylinder frame size by 30 to 40 percent compared to other Kollmorgen cylinders. Made for plug-and-play capability with a variety of Kollmorgen drives, this design is perfect for converting from... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 1.97 to 7.87
from Parker Hannifin / Automation / Electromechanical Division - Europe
Designed for OEM instrument manufacturers working to speed their time to market and reduce the overall installed cost for linear motion axes, Parker Hannifin ’s new PROmech ™ Series linear actuators are a complete linear motion solution. PROmech Series actuators come completely assembled... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.1969 to 19.69
from Venture Mfg. Co.
Venture ’s SJ actuators combine an Acme screw with an AC or DC motor gearbox providing a quiet, light weight, rugged and reliable linear actuator. Available with a large variety of mounting options it is suitable for almost any application, it is commonly used in Floor Care equipment, Home... [See More]
- Drive Type: Lead Screw/ACME Screw; Gear Drive
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 2 to 24
from Transmotec
Linear actuators DLA series in customized or standard configurations for general purpose applications. Standard stroke lengths between 50 mm and 300 mm. Power 34W and force 1200N. Potentiometer and magnetic hall sensor encoders and integrated electric noise reduction filters are available as... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 1.97 to 11.81
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 1.97 to 7.87
from Citizen Chiba Precision Co., Ltd.
Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized and high resolution optical... [See More]
- Drive Type: Lead Screw/ACME Screw; Direct Drive
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.3937 to 0.9843
from Raco International, LP
The RACO MA series electric actuator is an extremely flexible modular system, which allows you to customize the actuators to the specific requirements of the application. The MA actuator system can accommodate virtually any drive configuration and any electric motor; from the standard RACO motor... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 3.9 to 78.7
from Universal Thread Grinding Company
Output thrust is delivered via a rigid arm clamped to the nut and emerging through a window that extends along the top face of the housing. Horizontal, upright mounting only, to retain oil bath. When mounted on the side of a slide table, the overall length, including the motor in most cases, will... [See More]
- Drive Type: Lead Screw/ACME Screw
- Lead: 0.4000 to 0.0250
- Stroke or X-Axis Travel: 2 to 6
- Features: Ground Screw
from MISUMI USA
Single Axis Actuator compact structure is achieved thru integration of ball screw, slide guide and support unit. This high precision product has short lead time and can drastically save your design and assembly time. [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 16.5 to 226
from Tolomatic
Accommodates heavy loads, cost-effective, 100% duty cycle [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 120
from TiMOTION Technology
TiMOTION ’s TA7 series linear actuator is an economical choice for applications requiring a compact, long life linear actuator. The TA7 ’s design is compliant with key standards such as CB (3rd medical electrical equipment), IEC60601-1, RoHS, and noise level testing approved by SGS. In... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.9843 to 35.43
from Nook Industries, Inc.
This unit consists of an aluminium extrusion body with lateral V-guides. The carriage, which is driven by means of an acme threaded. lead screw or ball screw, moves along the unit guided by V-slides that are adjustable free of play. Where two linear units are used in. parallel or where two carriages... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 19.69
from Progressive Automations
The PA-04-HS linear actuator comes equipped with a built-in Hall Effect sensor for full positional feedback. It is the perfect unit for when you need precision position control and synchronization of your actuators. These actuator models can be found in manufacturing and industrial automation, hobby... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 6 to 40
from Joyce/Dayton Corp.
These Joyce electric cylinders lift and position up to 10 tons, achieve travel speeds up to 410 inches per minute, and raise loads up to 84 inches. They are well suited for industrial environments where protection of the lifting screw mechanism is critical and low maintenance is desired. Requiring... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Force: 5000
from Kollmorgen Corporation
The EC2 Series offers an economical solution for light to moderate thrust loads. Ball or lead screw types yield quiet operation, low backlash and high accuracy, with a choice of motor-to-screw reduction types. Exceptionally durable bearing and drive housings are available with optional environmental... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 1.97 to 29.53
from Venture Mfg. Co.
Venture ’s very versatile 800 Series Acme Screw actuators combine an Acme screw with a DC motor gearbox providing a rugged and reliable ready to install linear drive system. Suitable for many industrial applications, such as; Solar Tracking, Ventilation, Commercial Satellite tracking,... [See More]
- Drive Type: Lead Screw/ACME Screw; Gear Drive
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 12 to 52
from Citizen Chiba Precision Co., Ltd.
Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized and high resolution optical... [See More]
- Drive Type: Lead Screw/ACME Screw; Direct Drive
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.2362 to 0.7874
from Raco International, LP
The RACO MA series electric actuator is an extremely flexible modular system, which allows you to customize the actuators to the specific requirements of the application. The MA actuator system can accommodate virtually any drive configuration and any electric motor; from the standard RACO motor... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 3.9 to 78.7
from MISUMI USA
Single Axis Actuator compact structure is achieved thru integration of ball screw, slide guide and support unit. This high precision product has short lead time and can drastically save your design and assembly time. [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 26.9 to 144
from Tolomatic
Accommodates heavy loads, cost-effective, 100% duty cycle [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 120
from TiMOTION Technology
TiMOTION ’s TA9 series linear actuator was designed as an economical, compact solution specifically for the furniture industry where force cannot be sacrificed. This linear actuator is designed with a custom gear box, molded with a specially formulated plastic material which allows the TA9 to... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 2.28
from Nook Industries, Inc.
The rotation of the screw is translated into a linear movement. Guiding profi le and square tube are connected. by a clamping block. The result is a telescopic movement. [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 19.69
from Progressive Automations
The high force industrial actuator is our most powerful linear actuator capable of lifting thousands of pounds easily. These high force units are the ideal actuators for industrial and engineering applications that require considerable amounts of force. They can be utilized anywhere where high... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 4 to 40
from Kollmorgen Corporation
The EC3 Series provides robust electric cylinders for moderate to heavy thrust loads. Ball or lead screw types yield quiet operation, low backlash and high accuracy, with a choice of motor-to-screw reduction types. Exceptionally durable bearing and drive housings are available with optional... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 1.97 to 39.37
from Venture Mfg. Co.
For years the Venture “Maxi ” has been the staple of the Home Satellite TVRO Industry. With over 1 million produced we still provide the industry with these reliable actuators for service and new installation needs. Features: “User Friendly ” easy to install design. Rugged... [See More]
- Drive Type: Lead Screw/ACME Screw; Gear Drive
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Force: 1000
from Citizen Chiba Precision Co., Ltd.
Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized and high resolution optical... [See More]
- Drive Type: Lead Screw/ACME Screw; Direct Drive
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.3937 to 0.9843
from Raco International, LP
The RACO LT2060 Linear Drive is designed for heavy loads at moderate speeds. The carriage is supported by moving on slides. This actuator is Belt, ACME or Ball Screw driven and can accommodate heavy duty applications that are closely related to the capabilities of the RACO MA Rod Type Electric... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw; Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 196
from MISUMI USA
Single Axis Actuator compact structure is achieved thru integration of ball screw, slide guide and support unit. This high precision product has short lead time and can drastically save your design and assembly time. [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 16.5 to 226
from Tolomatic
Accommodates heavy loads, cost-effective,dual 180 ° wrap around carrier [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 88
from TiMOTION Technology
TiMOTION ’s TA4 series linear actuator is compact, quiet and powerful. It is designed to fit in an area specifically requiring a right angle motor and can be equipped with a Hall sensor for feedback. Industry certifications for the TA4 linear actuator include EN/UL 60601-1and RoHS. In... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 1.57
from Nook Industries, Inc.
Function: The rotation of the screw is translated into a linear movement. The result is a telescopic movement. Fitting length: As required. Max. length size 40 = 500 mm, size 60 = 1000 mm, size 80 and 100 = 1500 mm. Unit mounting: T-slots [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 19.69
from Progressive Automations
Looking for a high speed unit perfect for any type of application? Well look no further than the PA-15 High Speed Linear Actuator. Used in indoor or outdoor applications, they are most commonly found in the auto and marine industry as well as furniture automation. The PA-15 is available in forces of... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 1 to 24
from Kollmorgen Corporation
The EC4 Series provides robust electric cylinders for heavy-duty thrust loads. Precision-rolled ball screw types yield quiet operation, low backlash and high accuracy, with a selection of motor-to-screw reduction types. Exceptionally durable bearing and drive housings are available with optional... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 1.97 to 59.06
from Venture Mfg. Co.
Venture ’s FD actuators combine an Acme screw with a DC worm drive motor gearbox providing a quiet, light weight, rugged and reliable ready to install linear drive system. Suitable for many applications, it is commonly used in Lift Chairs, Home Health Care equipment and Mobility products... [See More]
- Drive Type: Lead Screw/ACME Screw; Gear Drive
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 2 to 12
from Tolomatic
Moderate load carrying capabilities, economical price, adjustable carrier [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 120
from TiMOTION Technology
TiMOTION ’s TA2 series linear actuator is compact, robust and capable of performing well in certain outdoor environments. This linear actuator is perfect for use in small spaces where force or capability cannot be sacrificed. Options include feedback sensors, signal sending limit switches and... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.7874 to 39.37
from Nook Industries, Inc.
This unit consists of an aluminium extrusion body with integral, parallel ground and hardened steel guide rods. The carriage. has play-adjustable ball-bearing rollers which ride on the guide rods. The rotating screw causes linear motion of the. nut, which is connected to the carriage. The slot in... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Rated Speed: 19.69
from Progressive Automations
When you need high-force, power and performance combined with a reliable automation solution there is only one unit for you, the PA-17 iIndustrial linear actuator. These heavy duty units are perfect for jobs that require a large amount of force and can be found anywhere where powerful motion is... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 1 to 24
from Kollmorgen Corporation
The EC5 Series provides our most robust line of electric cylinders for very heavy thrust loads. Precision-rolled ball screw types yield quiet operation, low backlash and high accuracy, with a selection of motor-to-screw reduction types. Exceptionally durable bearing and drive housings are available... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 1.97 to 59.06
from Venture Mfg. Co.
This compact, lightweight yet sturdy and versatile acme actuator is a clevis to clevis mount unit, it is commonly utilized in many applications including; food service, office, home entertainment and automotive just to name a few …. Features: Available in Strokes ~ 2 to 12 inches (custom... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 2 to 12
from Tolomatic
Moderate load carrying capabilities, economical price, adjustable carrier [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 120
from TiMOTION Technology
TiMOTION ’s TA11 series linear actuator is primarily used in the medical market. This actuator series is suitable for bathroom chair applications. Its compact design supports load ratings up to 1,500N. General Features. Voltage of motor: 12V DC or 24V DC. Maximum load: 1,500N in push. Maximum... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 0.7165
from Nook Industries, Inc.
Load capacities range from 1/4 to 20 ton. Ball screw or acme screw actuated. Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 1.15
from Progressive Automations
When you ’re looking for power and performance, the PA-03, 12 volt linear actuators are the only one you need. No matter what your use, these models add the automation you need to any project or application. These actuators can be found everywhere across hundreds of industries. They ’re... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 1 to 40
from Kollmorgen Corporation
The N2 Series is an economical, light-duty electric cylinder with a small package size designed for exceptional durability and ease-of-use. The complete system provides simple extend-retract motion, positioning either to predetermined stop locations or to an analog voltage input. Features. Max... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 2 to 22.5
from Venture Mfg. Co.
A reliable, cost effective import produced specifically for Venture utilizing our precision SSII sensor. Great for positioning smaller lightweight dishes. Features: “User Friendly ” easy to install design. Rugged steel tube construction. Acme screw, plastic nut. 500 lb. capacity. Powder... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Force: 500
from Tolomatic
Moderate load carrying capabilities, economical price, adjustable carrier [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 120
from TiMOTION Technology
TiMOTION ’s TA14 linear actuator is designed for lift applications like recliners, lifting chairs and movie theater seating. This linear actuator is designed to function as a direct cut system, eliminating the need for a control box, offering a simple and economical alternative. Options for... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 1.54
from Progressive Automations
The PA-04 linear actuator is the only unit we carry with a built in IP-66 rating, meaning it is completely impermeable to dust and is able to withstand string water jets and waves. This makes the unit perfect for jobs in potentially harsh environments like marine automation, manufacturing automation... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 1 to 60
from Kollmorgen Corporation
The R2A Series offers a carriage bearing design that produces lower bearing friction, smoother operation and zero running clearance. A flexible seal prevents environmental contamination and ensures long life to provide an effective, industrial-grade solution. Belt-drive models offer the most rapid... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw; Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 72
from Tolomatic
The ERD is an economical rod-style electric actuator designed as an alternate to pneumatic cylinders and an option forautomating manual processes. Combined with Tolomatic's ACS stepper drive/controller, an extremely easy-to-use and costeffective actuator control solution is created. The ERD, with... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 8
from TiMOTION Technology
TiMOTION ’s TA6 series linear actuator is designed for lift applications like recliners, lifting chairs and movie theater seating. Its right angle design reduces noise and allows for fitment into most applications. Industry certifications for the TA6 linear actuator include EMC and RoHS. In... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.9843 to 39.37
from Progressive Automations
The PA-07 micro linear actuator is by far the smallest linear actuator we have in stock, making it ideal for projects and applications where limited space is a necessity and little force is required. Its small size and force output make it popular in industries such as robotics, hobby design and... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.8000 to 4
from Kollmorgen Corporation
R3 Series rodless actuators provide a robust design with an internal linear motion guide rail and built-in flexible seal to ensure reliable operation in industrial environments. Equipped for high loads or high acceleration with maximum duty cycle, the R3 Series is available with either belt drive... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw; Belt Drive
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 108
from Tolomatic
High thrust applications where external guidance is required, flex mounting [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 18
from TiMOTION Technology
TiMOTION ’s MA1 series linear actuator is the proven choice for applications requiring a durable, long life solution. Specifically designed for harsh working environments, the MA1 linear actuator is ideal for use in heavy-duty machinery, industrial equipment and off road vehicles. This linear... [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw (optional feature); Handwheel/Crank (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.7874 to 39.37
from Progressive Automations
The PA-09 mini-medium force actuator is a new and improved version of our PA-16 model and packs more power in the same small package as our PA14 ’s. One of its defining features its low noise level, making very little sound during its movement cycle. With a full 330 lbs of force, they can be... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 2 to 40
from Tolomatic
High thrust applications where external guidance is required, flex mounting [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 24
from TiMOTION Technology
TiMOTION ’s MA2 series linear actuator was specifically designed for applications which face harsh working environments and require ruggedness and durability. Its IP69K protection ensures it will withstand high temperature, high pressure water jets, and the ingress of dust and other solid... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.9843 to 39.37
from Progressive Automations
It ’s compact and powerful design that makes the PA-14 mini linear actuator the ideal solution for automation in smaller projects where space is limited. These actuators are one of the most popular models from Progressive Automations, and they are used in a wide range of industries. You can... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 1 to 40
from Tolomatic
High thrust applications where external guidance is required, flex mounting [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 30
from TiMOTION Technology
Both the TA2 and the TA2P are compact, robust, and capable of performing well in certain outdoor environments. A more powerful motor makes the TA2P capable of handling load ratings up to 3500N (787 pounds) while retaining its compact size. In addition to the high power motor, the TA2P linear... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.7874 to 39.37
from Progressive Automations
Our PA-11 mini tube actuator is our most compact actuator and great for any project you may have. They ’re small in size, measuring only 1.18 ” in diameter. They are popular in the fields of robotics, marine applications, automotive and marine automation to name a few. The PA-11 is... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 1 to 40
from Tolomatic
High thrust applications where external guidance is required, flex mounting [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 36
from TiMOTION Technology
TiMOTION ’s TA10 series linear actuator is primarily used in the medical market. This actuator series handles high loads and is designed with a manual crank attachment. If necessary, medical staff will be able to easily operate the manual crank to adjust the patient bed. In addition, this... [See More]
- Drive Type: Lead Screw/ACME Screw; Handwheel/Crank (optional feature)
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 0.5630
from Progressive Automations
The PA-18 Track Actuator is one of our newer models and is designed so that no additional space is required other than its total length. This makes choosing a unit size easier than ever as you do not have to take the fully extended length into consideration like with our other units. They can be... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 1 to 60
from Tolomatic
High precision bearings for smooth motion, high load capacities,low profile [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 29
from TiMOTION Technology
TiMOTION ’s TA12 series linear actuator is designed primarily for high-load patient lifts and bariatric beds. These sensitive applications require a linear actuator whose design is focused on safety, reliability and effortless operation. A significant feature of the TA12 is the manual release... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.7874 to 59.06
from Tolomatic
Large bearing surface contact area optimizes stress distribution [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 61 to 120
from TiMOTION Technology
TiMOTION ’s TA15 series linear actuator was specifically designed for bariatric bed applications. These beds require a robust, long life solution that incorporates safety, reliability and effortless operation. A significant feature of the TA15 linear actuator is the manual release function... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 1.18 to 39.37
from Tolomatic
Cost-effective for short stoke, high thrust applications, English units [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 12
from TiMOTION Technology
TA36 is a specially design motor for surgery table applications. It aims for the tilt or Trendelenburg adjustment. TA36 is also suitable for high-load patient lifts system. General Features. Voltage of motor: 12V DC, 24V DC, 36V DC or 24V DC (PTC). Maximum load: 10,000N in push. Maximum load: 6,000N... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.9843 to 31.5
from Tolomatic
Rigid, low-profile design, use in space-sensitive applications, wide base [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 120
from TiMOTION Technology
TA37 is a specially designed motor for treatment table applications. General Features. Voltage of motor: 24, 36V DC (thermal protector). Maximum load: 10,000N in push / pull. Maximum speed at full load: 20.5mm/s (with 4000N in a push or pull condition). Stroke: 25~1000mm. Minimum installation... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Stroke or X-Axis Travel: 0.9843 to 39.37
from Tolomatic
Straightness and flatness within .0002" per inch, excellent repeatability [See More]
- Drive Type: Lead Screw/ACME Screw; Ball Screw
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 0.0 to 96
from TiMOTION Technology
TiMOTION ’s TA23 series is a compact linear actuator primarily used for medical applications that require high force and high speed. This linear actuator also has the ability to save installation space by mounting the control box to the actuator. The TA23 linear actuator is available with IP... [See More]
- Drive Type: Lead Screw/ACME Screw
- Actuation Type: Electrical
- Device Type: Rod Type
- Rated Speed: 1.56