Cleanroom Rated Linear Actuators
from Yamaha Motor- Robot Division
A clean room applicable model of the less expensive compact single-axis robot FLIP-X series. Suction air joint is provided as standard accessory and low dust emission grease is used. As a stainless sheet with excellent durability is attached to the slide table surface, this achieves high cleanliness... [See More]
- Features: Cleanroom Rated; Stackable
- Actuation Type: Electrical
- Device Type: Rodless
- Stroke or X-Axis Travel: 1.97 to 31.5
from TPA Motion
Mini Linear Actuators are needed in life science studies that are requiring smaller more accurate and consistent testing brought about by fast changing motion control technology. Customers are looking to integrate multiple functions while reducing instrument size. This miniaturization requires not... [See More]
- Features: Cleanroom Rated; Vacuum Rated
from Yamaha Motor- Robot Division
Single-axis robots GX series. All product models employ highly efficient, highly accurate ground ball screws as the standard features. The lead accuracy complies with JIS accuracy class C5 that brings about the positioning accuracy repeatability of ±5 µm. The accuracy is about two times... [See More]
- Features: Cleanroom Rated
- Stroke or X-Axis Travel: 1.97 to 57.09
- Actuation Type: Electrical
- Rated Speed: 11.81 to 94.49